-
Supplier: Princess Auto Limited
Description: Fuel Shut Off Valve
- Valve Type: Shut Off Valves
-
Supplier: Princess Auto Limited
Description: Fuel Valve Shut Off
- Valve Type: Shut Off Valves
-
Description: called fire fuse valve, high-Temperature fusible valve, emergency shut-off valve, safety shut-off valve, fusible link safety shutoff valves, fire safe ball valve with automatic thermal shut-off device, fire-safe ball
- Valve Size: 2 to 12 inch
- Valve Type: Directional Valves, Safety Valves, Shut Off Valves
-
-
Supplier: Thermon, Inc
Description: The safety shut-off valve works in conjunction with a thermocouple to monitor the catalytic reaction in the Cata-Dyne™ heater and ensure it is well established before the fuel supply remains on unattended. It is also designed to shut off the gas supply to
- Valve Size: 0.375 inch
- Number of Ports/Ways: 2
- Media: Gas
- Actuation: Mechanical Device
-
Supplier: Accuris
Description: VALVE, FUEL SHUT-OFF
-
Supplier: Accuris
Description: Shipbuilding - Fuel Oil Tank Emergency Shut-Off Valves
-
Supplier: jbj Techniques Limited
Description: explosion or deflagration. Standard stopping methods e.g. shutting of the fuel flow, may be quite useless, leaving the engine in an uncontrollable runaway situation. The shut off valve allows the automatic closing of the engine's air intake resulting in the shutdown of
- Valve Size: 2 to 13 inch
- Media Temperature: -4 to 446 F
- Media: Air
- Features: Bolt Flange, Other, Tube Fitting
-
Description: the fuel plug maintenance, you can also manually close the valve by the handle, disassemble the fuel plug, and do not have to shut down the pump to unload pressure, does not affect the use of other oil wells. under hydrant shut off valve operation
- Valve Type: Shut Off Valves
-
Supplier: Thermon, Inc
Description: This safety shut-off valve works in conjunction with a thermocouple to monitor the catalytic reaction in the Cata-Dyne™ heater and ensure it is well established before the fuel supply remains on unattended. It is also designed to shut off the gas supply to
- Valve Size: 0.375 inch
- Number of Ports/Ways: 2
- Media: Gas
- Actuation: Mechanical Device
-
Supplier: Accuris
Description: Valve, Fuel Shut-off
-
Supplier: Accuris
Description: Shipbuilding -- Remote shut-off devices for fuel oil tank and lubricating oil tank emergency shut-off valves
-
Supplier: U.S. Plastic Corporation
Description: This is a Speedfit-to-Speedfit Connector shut-off valve. The working pressure is 0 to 150 psi and the working temperature is 33 F to 140 F. These valves are not for use with compressed air, explosive gases, petroleum spirits and other fuels, or for heating systems.
- Primary Material: Polypropylene (PP)
- Valve Type: Shut Off Valves
- Features: Tube Fitting
-
Supplier: U.S. Plastic Corporation
Description: This is a Speedfit-to-Female NPT Adaptor shut-off valve. The working pressure is 0 to 150 psi and the working temperature is 33F to 140F. These valves are not for use with compressed air, explosive gases, petroleum spirits and other fuels, or for heating systems.
- Primary Material: Polypropylene (PP)
- Valve Type: Shut Off Valves
- Features: Tube Fitting
-
Supplier: U.S. Plastic Corporation
Description: This is a Speedfit-to-Male NPT Adaptor shut-off valve. The working pressure is 0 to 150 psi and the working temperature is 33F to 140F. These valves are not for use with compressed air, explosive gases, petroleum spirits and other fuels, or for heating systems. The
- Primary Material: Polypropylene (PP)
- Valve Type: Shut Off Valves
- Features: Tube Fitting
-
Supplier: ThermOmegaTech®
Description: Operation The High Sample Temperature (HST) Safety Thermal Shutoff Valve is used to sense the sample temperature after the sample cooler and control flow based on fluid temperature. This valve is normally open and allows the sample to pass through it. If the sample temperature exceeds
- Valve Size: 0.5 inch
- Pressure Rating: 3,000 psi
- Number of Ports/Ways: 2
- Flow (Cv): 0.075
-
Supplier: Thermon, Inc
Description: The Manual Shut-Off Ball Valve is designed for installation upstream of all auxiliary heater controls to shut off the main fuel supply to the Cata-Dyne™ heater if required. It is supplied standard for all CSA-approved Cata-Dyne™ heaters.
- Valve Size: 0.375 inch
- Number of Ports: 2
- Number of Ports/Ways: 2
- Valve Type: Ball Valves
-
Description: Description What are Emergency Shut-off Swing Check Valves (ESOV)? ESOV series of ANSI flanged swing-check valves with fusible links are created to offer a straightforward and efficient way of closing during emergencies or hazardous situations. These valves have an
- Valve Size: 2 to 16 inch
- Valve Type: Check Valves, Directional Valves, Safety Valves, Shut Off Valves
-
Description: Description What are ESOV Series Swing Check Emergency Shut-Off Valves? ESOV series of ANSI flanged swing-check valves with fusible links are created to offer a straightforward and efficient way of closing during emergencies or hazardous situations. These valves
- Valve Size: 2 to 16 inch
- Valve Type: Control Valves, Directional Valves, Plug Valves
- Actuation: Pneumatic
-
Supplier: BI-TORQ® Valve Automation
Description: HT-SERIES FEATURES Designed for valve sizes 3" through 6" based on valve torque, media or pressure values Up to 1800 inch pounds of torque output Valve can still be operated manually through the declutchable gear override Weatherproof spring pack and all stainless steel top
- Valve Size: 3 to 6 inch
- Number of Ports: 2
- Number of Ports/Ways: 2
- Features: ANSI, API, Bolt Flange, Chemical, Other
-
Supplier: U.S. Plastic Corporation
Description: This is a Speedfit-to-Female NPTF Elbow Adaptor shut-off valve. The working pressure is 0 to 150 psi and the working temperature is 33 F to 140 F. These valves are not for use with compressed air, explosive gases, petroleum spirits and other fuels, or for heating
- Material: Polypropylene (PP)
-
Supplier: Spectrum Associates, Inc.
Description: These patented valves are installed where fuel lines connect to tanks, between tanks, at firewalls, and other points where hard landing can cause fuel system leaks. BALVAC® Breakaway valves separate and shut off fuel lines with negligible loss of
- Valve Size: 0.5 to 2 inch
- Pressure Rating: 240 psi
- Number of Ports: 2
- Flow (Cv): 100 to 750
-
Supplier: ESAB Welding and Cutting Products
Description: Features Used in flame-hardening, machine cutting, etc., for quickacting on/off control of oxygen and fuel gas with a single lever
- Valve Size: 0.25 inch
- Pressure Rating: 15 to 150 psi
- Media: Gas
- Actuation: Manual / Hand
-
Description: Includes a standard method for testing. The method specified and the limit value apply to all ground systems, fixed and mobile. Also, because these both are standardized, necessary knowledge is provided for aiding proper design of the aircraft fill control valve shut-off
-
Supplier: CSA Group
Description: Includes a standard method for testing. The method specified and the limit value apply to all ground systems, fixed and mobile. Also, because these both are standardized, necessary knowledge is provided for aiding proper design of the aircraft fill control valve shut-off
-
Description: information necessary for the purchaser and user. ISO 23551-4:2005 applies to all types of VPS which are used for the automatic detection of leakage in a gas burner section having at least two valves designed in accordance with ISO 23551-1 and which give a signal if the leakage of one of the
-
Supplier: CSA Group
Description: the purchaser and user. ISO 23551-4:2018 is applicable to all types of VPS which are used for the automatic detection of leakage in a gas burner section having at least two valves designed in accordance with ISO 23551‑1 and which give a signal if the leakage of one of the valves
-
Supplier: Radwell International
Description: GAS SHUTOFF VALVE, SERIES 8214, 120 V AC, 60 HZ, 20.1 W, 2IN NPT, 5 PSI FUEL GAS. FREE 2 YEAR RADWELL WARRANTY
- Media: Gas
- Valve Type: Shut Off Valves
-
Supplier: Radwell International
Description: FUEL SHUT OFF SOLENOID. FREE 2 YEAR RADWELL WARRANTY
- Valve Type: Solenoid Valves
-
Supplier: WEH Technologies Inc.
Description: clamping jaws are opened when the nozzle is disconnected and the sliding sleeve need not be pulled back to connect the nozzle. Just push the nozzle straight onto the receptacle and the TK4 CNG jaws clamp tightly. Once the fueling nozzle is connected, the shut-off valve in the
- Maximum Pressure: 3,600 psi
- Orifice Size: 1,515.74885 mil
- Media: Fuel (Liquid)
- Application: Fuel Injection
-
Supplier: Radwell International
Description: VALVE,SOLENOID, 2 WAY NORMALLY CLOSED, 1", NPT, 120VAC, 21 CV 1,119,000 BTU/HR 0-25 PSI AIR-FUEL GAS SHUTOFF VALVE WITH ALUMINUM BODY, NBR SEALS, AND NEMA 1 ENCLOSURE . FREE 2 YEAR RADWELL WARRANTY
- Primary Material: Aluminum
- Features: Gas (general)
- Valve Type: Shut Off Valves, Solenoid Valves
-
Description: ISO 23553-1 specifies safety, constructional and performance requirements, and testing of safety shut-off devices, for liquid fuels. ISO 23553-1 covers type testing only. It applies to safety shut-off devices which: are designed as e.g. automatic valves or
-
Supplier: Assured Automation
Description: The TSV series Thermal Shut-off valves combine a fire-safe ball or butterfly valve with a pneumatic actuator and the FM approved FireChek® valve to form a dedicated stand-alone thermal shut-off valve that will close (or open) at a given
- Valve Size: 0.5 to 8 inch
- Pressure Rating: 125 psi
- Number of Ports: 2
- Media Temperature: -4 to 175 F
-
Supplier: Daniel Measurement and Control Inc.
Description: bottom loading Model 601 is regulated by a Model 410 float pilot mounted in the tank and set to automatically close at a predetermined fuel level. Model 610 closed valve Model 611 open electrical fuel shut-off valve These solenoid operated valves are
- Valve Size: 2 to 6 inch
- Pressure Rating: 15 to 200 psi
- Number of Ports/Ways: 2
- Regulator Size: 2 to 6 inch
-
Supplier: ESAB Welding and Cutting Products
Description: Features Wide assortment of NPTF Thread Check Valves For oxygen and fuel gas service
- Valve Size: 0.25 to 1.5 inch
- Number of Ports/Ways: 2
- Valve Type: Check Valves, Pressure Relief Valves, Shut Off Valves
- Media: Gas
-
Supplier: WEH Technologies Inc.
Description: type WEH-EASY-TURN® swivel joint 360° Recirculation of vented gas Integrated shut-off valve Filling rate approx. 100 - 120 g/sec.
- Maximum Pressure: 5,076.3195 psi
- Orifice Size: 1,771.6544999999999 mil
- Media: Fuel (Liquid)
- Application: Fuel Injection
Find Suppliers by Category Top
Featured Products Top
-
emergency action. The FSV-F Fire-Safe Fusible Link Valve Series is designed to automatically shut off or open flow during fire or excessive temperature events. Combining a robust valve body with a (read more)
Browse Industrial Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
Reliable Emergency Flow Control for Safety-Critical Systems Our Emergency Shut-Off Swing Check Valves (ESOV) are designed to provide rapid and dependable flow isolation in (read more)
Browse Check Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
Air Shut-off Valves High-speed shut-off valves protect engines by instantly stopping the air intake supply, reducing the risk of overspeed or explosion (read more)
Browse Engine Starters Datasheets for jbj Techniques Limited -
Emergency Shut-Off Swing Check Valves (ESOV) are critical safety components designed to halt the flow of gas, liquid, or vapor in emergencies or hazardous conditions. The ESOV valves feature fusible links that react to high temperatures or fire by (read more)
Browse Industrial Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
The complete Industrial Refrigeration line of Hand Shut-Off and Expansion Valves with bolt-on bonnets are designed and built to maintain reliability both in their seating and back seating functions. This entire line is supplied with stainless steel stems for maximum corrosion resistance (read more)
Browse Ball Valves Datasheets for Parker Sporlan Division -
Disconnecting multiple lines is a snap with Beswick six line (QDC6L-101-I-DS and QDC6L-101-E-DS) quick disconnect assembly. The internal and external ends of the multiple line quick disconnect is designed with an automatic shut-off valve. The snap-type multiple line quick disconnect features a (read more)
Browse Quick Couplers Datasheets for Beswick Engineering Co., Inc. -
the flow is shut off. The Geeplus range of pinch valves suit a wide variety of applications calling for control of water, air and other non-aggressive fluids across a wide range of industries. A development of Geeplus’ widely used general purpose solenoid valves (read more)
Browse Pinch Valves Datasheets for GEEPLUS Inc. -
valves reduce potential for connection leaks. Since all the shut-off and control valves are top mounted the PVS can be easily serviced with standard tools. Markets: • Industrial Refrigeration Features and Benefits: • Suitable for ammonia, CO2 and other common (read more)
Browse Tempering Valves and Thermally Actuated Valves Datasheets for Parker Sporlan Division -
Operates in narrow temperature band Compact low mass - fast response Two wrench flats for easy installation Ram-type plug for reliable shut-off (read more)
Browse Tempering Valves and Thermally Actuated Valves Datasheets for ThermOmegaTech® -
deliver a broad spectrum of application solutions. Our team continuously delivers superior product performance and best-in-class customer service. You can count on DeZURIK’s high quality plug valves for exceptional performance in a wide range of shut off and throttling control (read more)
Browse Plug Valves Datasheets for DeZURIK, Inc.
Conduct Research Top
-
Tank Terminal Demonstrates the Electrically Operated Solution for ESD Valves
safety and environmental protection to tank storage installations. Endorsing the recommendations of the Buncefield Standards Task Group, a key feature of these safeguards is the installation of Remote Operated Shut-off Valves (ROSoV) with failsafe actuation for Emergency Shutdown (ESD) duties.