Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Accuris
Description: Specification for Fuel Tank Pressure Sensor Component
-
Supplier: Sensata Technologies
Description: Allows direct measurement and control of supply pump. Measure the fuel back pressure on the fuel filter to determine filter service interval.
- Measurement Type: Gauge
- Device Category: Sensor
-
Supplier: Holykell Technology Company Limited
Description: Holykell Submersible Throw-In Fuel Level Sensor: A versatile solution for measuring fuel, oil, diesel, and gasoline levels. These sensors addresses various challenges, including: 1. Measuring oil levels in irregular tanks. 2. Providing volume and percentage
-
-
Supplier: Holykell Technology Company Limited
Description: The HPT604-FW Water in fuel level sensor (WIF sensor) are mainly used in water existence, fuel level and fuel temperature monitoring in fuel tanks. It is made by imported high stable and reliable OEM piezo-resistive pressure sensor with
- Features: Analog Current, Analog Voltage
- Media Type: Liquid
- Device Classification: Sensor-Only
-
Supplier: Containment Solutions, Inc. (CSI)
Description: ReTank® ReTank® is an on-site retrofit system which allows you to turn any Containment Solutions, Owens Corning or other manufacturers' fiberglass single-wall tank into a hydrostatically monitored double-wall tank. Benefits include reducing costs of tank replacement and using
- Material: Composite/Fiberglass
- Features: Corrosion Protection, Spill Containment, Underground Use
- Type: Fuel/Oil Tank, Hazardous Tank
-
Supplier: Uehling Instrument Company
Description: Tank liquid level (any tank shape, vented or closed to atmosphere), wells, watertowers, reservoirs, sumps, sewage/water treatment, acids, caustics, chemicals, pharmaceutical products, fuels/oils, solvents, marine, paint/varnish, polymers. Measurement of gauge, differential or
- Working Pressure Range: 150 psi
- Operating Temperature: 0 to 130 F
- Measurement Type: Absolute, Differential, Gauge, Vacuum
- Signal Output: Analog Current, RS232 / RS485
-
Supplier: Madison Company
Description: The Madison PC4203 clog free submersible pressure level sensor is specifically designed for hydrostatic pressure level measurements of wastewaters or liquids which will clog most other sensors and is ideal for sensoing 0-32 foot of liquid level change. The 316L stainless
- Measuring Range: 0 to 384 inch
- Maximum Operating Pressure: 100 psi
- Level Measurement Type: Continuous Level
- Features: Handles Slurries / Suspended Solids
-
Supplier: Marposs Corp
Description: water filling (120 L) and a smaller tank for collection of water disposal after water emptying (30 L). Both of them are equipped with their own set of full/empty sensors, managed by the PLCs in order to allow the automatic operation of the two stations. A dedicated valve allows the
- Products Tested: Fuel Cells
- Test / Technique: Performance / Functional Test
- Form: Test Station / System
-
Supplier: Gems Sensors & Controls
Description: Processing Power Plants Refrigeration Robotics HVAC Fuel tank pressure sensor
- Working Pressure Range: 0 to 6,000 psi
- Accuracy: 0.25 ±% FS
- Operating Temperature: -40 to 260 F
- Measurement Type: Absolute, Compound, Gauge, Vacuum
-
Supplier: Electronic Sensors, Inc.
Description: and virtually no maintenance. Applications for the PTX 1240 include measuring the liquid level in tanks, ponds, rivers, water wells, bins, and flood channels. When installed with a suitable barrier, the pressure sensor is intrinsically safe for most hazardous environments and is
- Signal Output: Analog Current
-
Supplier: Gems Sensors & Controls
Description: Processing Power Plants Refrigeration Robotics HVAC Fuel tank pressure sensor
- Working Pressure Range: 0 to 6,000 psi
- Accuracy: 0.25 ±% FS
- Operating Temperature: -40 to 260 F
- Pressure Measurement: Absolute, Gauge
-
Supplier: Scanivalve Corporation
Description: DSA3307 is used to measure up to 16 liquid differential pressures (psid). Pressures are input into 1/8 inch Swagelok® compression fittings via copper, steel, or plastic tubing. The pressure sensors are isolated from the media on both sides by stainless steel diaphram,
-
Supplier: SAE International
Description: Liquid sloshing noise from an automotive fuel tank is becoming increasingly important during frequent accelerating/decelerating driving conditions. It is becoming more apparent due to significant decrease in other noise sources in a vehicle, particularly in hybrid vehicles. As a step
-
Supplier: Scanivalve Corporation
Description: to 16 liquid absolute or gauge pressures (psia or psig). Pressures are input into 1/8 inch Swagelok® compression fittings via copper, steel, or plastic tubing.The pressure sensors are isolated from the media on the measurement side of the sensor by a stainless
-
Supplier: Higher Power Supplies, Inc.
Description: USA, and delivered ready to operate. FEATURES: • Rugged powder coated steel roll cage frame with lifting hook and pneumatic tires. • Super efficent schedule 80 coil with one-piece molded insulation combustion chamber • Stainless steel coil wrap • 9 gallon poly diesel fuel tank with
- Water Jet Pressure: 3,200 psi
- Water Flow: 240 GPH
- Power: 10 HP
- Operation: Cleaning / Surface Preparation
-
Supplier: Higher Power Supplies, Inc.
Description: Pressure Washer Kohler CH740 27 HP Polychain Belt Drive 2,000 PSI @ 15.0 GPM (CAT) *This picture is a representation of a pressure washer. "These Kohler powered industrial series pressure washers and power washers are built and tested in the U.S. and are by far your best value
- Water Jet Pressure: 2,000 psi
- Water Flow: 900 GPH
- Power: 27 HP
- Operation: Cleaning / Surface Preparation
-
Supplier: Higher Power Supplies, Inc.
Description: and delivered ready to operate. FEATURES: • Rugged powder coated steel roll cage frame with lifting hook and pneumatic tires. • Super efficent schedule 80 coil with one-piece molded insulation combustion chamber • Stainless steel coil wrap • General Pump • 9 gallon poly diesel fuel
- Water Jet Pressure: 4,000 psi
- Water Flow: 240 GPH
- Power: 13 HP
- Operation: Cleaning / Surface Preparation
-
Supplier: Higher Power Supplies, Inc.
Description: speed pump and thermo-sensor (prevents overheating in bypass mode) • Remote six gallon poly fuel tank • Dimensions 48"L x 40"W x 37"H Warranty • 2 year engine • 2 year poly chain belt • 10 year frame • 5 year pump (non-wearing parts) • 3 months on guns, hoses, tips, valves, etc.
- Water Jet Pressure: 7,000 psi
- Water Flow: 360 GPH
- Power: 40 HP
- Operation: Cleaning / Surface Preparation
-
Supplier: Mi-T-M Corporation
Description: panel with thermostat plug, reset push button and safety air pressure switch · High pressure fuel pump · Vacuum sensor helps prevent heater lock out · Heated fuel filter for more reliable starts in subzero temperatures Functions on: Kerosene or No. 1 and No. 2
- Maximum Air Flow: 557 to 2,650 SCFM
- Heating Capacity: 26.9652 to 87.93 kW
- Fuel / Energy Source: Diesel / Fuel Oil / Gasoline / Kerosene
- Features: Forced Air Heater, Space Heater
-
Supplier: Pressure-Pro
Description: Rugged powder coated steel roll cage frame w/ lifting hook & pneumatic tires Super efficient schedule 80 coil w/ one-piece molded insulation combustion chamber Stainless steel coil wrap 8 gallon poly diesel fuel tank w/ fuel filter Commercial/Industrial grade motors Reliable
- Water Jet Pressure: 1,500 psi
- Water Flow: 300 GPH
- Power: 5 HP
- Power Source: Electric Motor
-
Supplier: Pressure-Pro
Description: Rugged powder coated steel roll cage frame w/ lifting hook & pneumatic tires Super efficient schedule 80 coil w/ one-piece molded insulation combustion chamber Stainless steel coil wrap 8 gallon poly diesel fuel tank w/ fuel filter Commercial/Industrial grade engines Reliable
- Water Jet Pressure: 3,200 psi
- Water Flow: 240 GPH
-
Supplier: Pressure-Pro
Description: tires Dual padded shock absorbing feet 3/4" cold-rolled steel axle 3VX belt system offers balanced power transfer Commercial/Industrial grade engines Low speed pump and thermo-sensor (prevents overheating in bypass mode) Remote six gallon poly fuel tank All units feature
- Water Jet Pressure: 6,000 psi
- Water Flow: 270 GPH
-
Supplier: Micro Sensor Co., Ltd.
Description: measurement. This level sensor with digital output is ideal to detect level and temperature in various liquids, such as water in water tanks, fuel, oil, etc. · Extremely low power consumption and auto sleep · Level and temperature measurement combination · Digital temperature
- Media Type: Liquid
- Device Classification: Transmitter
-
Supplier: Standex-Meder Electronics
Description: chemicals and are therefore an ideal solution in fuel tanks, oil containers or brake fluid reservoirs. Suitable for stems with an outer diameter up to 8.5mm; float is foam. Actuator magnet is contained within the float though partially exposed to the liquid material. Compatible with
- Number of Switch Points: 1 (#)
- Measuring Range: 0.651575155 inch
- Media Type: Liquid
- Meter Technology Type: Mechanical / Magnetic Floats
-
Supplier: Standex-Meder Electronics
Description: chemicals and are therefore an ideal solution in fuel tanks, oil containers or brake fluid reservoirs. Suitable for stems with an outer diameter up to 7.5mm; float is foam. Actuator magnet is contained within the float though partially exposed to the liquid material. Compatible with
- Number of Switch Points: 1 (#)
- Measuring Range: 0.7480319 inch
- Media Type: Liquid
- Meter Technology Type: Mechanical / Magnetic Floats
-
Supplier: Standex-Meder Electronics
Description: chemicals and are therefore an ideal solution in fuel tanks, oil containers or brake fluid reservoirs. Suitable for stems with an outer diameter up to 15.5mm; float is foam. Actuator magnet is contained within the float though partially exposed to the liquid material. Compatible with
- Number of Switch Points: 1 (#)
- Measuring Range: 0.7480319 inch
- Media Type: Liquid
- Meter Technology Type: Mechanical / Magnetic Floats
-
Supplier: Standex-Meder Electronics
Description: chemicals and are therefore an ideal solution in fuel tanks, oil containers or brake fluid reservoirs. Suitable for stems with an outer diameter up to 8.5mm; float is foam. Actuator magnet is contained within the float though partially exposed to the liquid material. Compatible with
- Number of Switch Points: 1 (#)
- Measuring Range: 0.6299216 inch
- Maximum Operating Pressure: 73 psi
- Media Type: Liquid
-
Supplier: Pressure-Pro
Description: pressure unloader Low oil shutdown except GX690 models Engine oil drain offers easy maintenance Oversize pneumatic tires Dual spring cushioned shock absorbing feet 3/4" cold-rolled steel axle Commercial/Industrial grade engines Low speed pump and thermo-sensor (prevents overheating in
- Water Jet Pressure: 6,000 psi
- Water Flow: 300 GPH
-
Supplier: SensorsONE, Ltd.
Description: petroleum gas (LPG) and liquid natural gas (LNG). The LMK-458 ballast level sensor comes in a range of pressure fittings for either lowering into a tank, screwing into a pipe or flange mounting to the wall of a tank.
- Device Classification: Transmitter
-
Supplier: Caterpillar Oil & Gas
Description: thermocouples Air cleaner restriction sensors(2), Intake manifold temperature sensor Lubricating oil temperature sensor Fuel filter differential pressure sensors PL1000 STARTING SYSTEM Redundant start with selector switch (air-electric, air-air,
- Volt-Ampere: 799,000 to 974,000 VA
- Applications: Industrial
- Portability: Permanent
-
Supplier: H.O. Penn Machinery Company, Inc.
Description: Mechanical Electronic Unit Injector (MEUI™) MEUI is a high-pressure, direct injection fuel system that is virtually adjustment-free. It electronically monitors operator and sensor inputs to optimize engine performance. Air-to-Air Aftercooler (ATAAC) System The ATAAC system
- Horsepower: 401 HP
- Operating Weight: 63,325 lbs
- Type: Wheel Dozer
-
Supplier: H.O. Penn Machinery Company, Inc.
Description: pump. Mechanical Electronic Unit Injector (MEUI™) MEUI is a high-pressure, direct injection fuel system that is virtually adjustment-free. It electronically monitors operator and sensor inputs to optimize engine performance. Air-to-Air Aftercooler (ATAAC) System The ATAAC system
- Horsepower: 401 HP
- Operating Weight: 81,498 lbs
- Type: Compactor / Roller
-
Supplier: H.O. Penn Machinery Company, Inc.
Description: Mechanical Electronic Unit Injector (MEUI™) MEUI is a high-pressure, direct injection fuel system that is virtually adjustment-free. It electronically monitors operator and sensor inputs to optimize engine performance. Air-to-Air Aftercooler (ATAAC) System The ATAAC system
- Horsepower: 401 HP
- Operating Weight: 72,164 lbs
- Type: Compactor / Roller
-
Supplier: Caterpillar Oil & Gas
Description: Options: Exhaust System Dry, gas tight exhaust manifold Dual turbocharger, rear-mounted Dual wastegate; hard shielding – SOLAS compliant Exhaust manifold shields Fuel System Distillate fuel (requires viscosity ranging from 1.4 cSt to 20 cSt at 38°C); fuel pump, gear-driven;
- Volt-Ampere: 4,640,000 to 5,444,000 VA
- Applications: Industrial
- Portability: Permanent
-
Supplier: Caterpillar Oil & Gas
Description: Exhaust outlet expanders and weld flanges Fuel System Manual fuel priming pump Duplex primary fuel strainer Flexible fuel hose connections Lube System Dry engine-mounted sump system that gravity feeds into base assembly integral sump Engine-mounted duplex oil filter
- Volt-Ampere: 3,084,000 to 3,634,000 VA
- Applications: Industrial
- Portability: Permanent
Find Suppliers by Category Top
Featured Products Top
-
Oil Storage Tanks Petrochemical Pipeline Systems Fuel Storage Systems Chemical Processing Equipment Flammable Gas and Liquid Handling Systems Manufacturing Expertise Thinktank specializes in industrial safety (read more)
Browse Pressure Relief Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
A pressure regulator is a valve that controls the pressure of a fluid to a desired value, using negative feedback from the controlled pressure. Regulators are used for gases and liquids, and can be an integral device with a pressure setting, a restrictor and a sensor all in the one body, or (read more)
Browse Pressure Regulators Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
systems, fuel management, and other processes. Types Used: Barometric pressure sensors, differential pressure sensors, and absolute pressure sensors are all common types used in aerospace and aviation settings for their reliability and capabilities (read more)
Browse Pressure Sensors Datasheets for ASAP Semiconductor LLC -
hydraulically connected to a reference tank that is set up in a stable location and is not integrated into the measuring chain. To monitor the liquid column resulting from the height difference between the gauge and the reference tank, each gauge contains a pressure sensor. This sensor, which is the (read more)
Browse Pressure Sensors Datasheets for Endress + Hauser – Sensors & Components -
adjusted, removed and replaced, yet they’re not deformed during installation. Conax feedthroughs are used whenever probes, electrodes, wires or sensors pass through a pressure or environmental boundary. They serve as mounting devices and/or environmental seals. The compression of the soft (read more)
Browse Feedthroughs Datasheets for Conax Technologies -
solution: For these applications, we offer pressure sensors or transducer modules based on the ceramic-capacitive technology. In ballast tanks the experience shows that fixed sensors are used, mounted on the tank wall as well as level probes that are permanently installed in the tank (read more)
Browse Pressure Sensors Datasheets for Endress + Hauser – Sensors & Components -
: Adding Pressure Sensors to Smart Natural Gas Meters. Visit our 8MPP2 Series Digital Low Pressure Sensors. (read more)
Browse Pressure Sensors Datasheets for Sensata Technologies -
-of-Flight principle. This principle is based on the time difference between the emission of a signal and its return to the sensor, after being reflected. Our radar sensor the UTR30 uses the same principle to measure level. Sometimes the signal is reflected by something other than the medium. This (read more)
Browse Pressure Sensors Datasheets for Endress + Hauser – Sensors & Components -
– pumps, turbines, and compressors, heat tracing, fire suppression systems, and fuel/gas trains. SIL 2 certified (SIL 3 capable) switch providing reliable local switching of final elements in safety instrumented systems (SIS) Quick and easy installation with (read more)
Browse Pressure Transmitters Datasheets for United Electric Controls Company -
for landing gear, doors and flight control surfaces to tire pressure sensor and monitoring systems, our proven solutions are trusted industry wide. (read more)
Browse RF Switches Datasheets for Crane Aerospace & Electronics
Conduct Research Top
-
Pressure Sensors Built to Withstand the Abuse of Hydrogen Applications
and storage of hydrogen, however, poses new challenges in the types of pressure sensors that can be used safely and accurately in these new applications. Hydrogen salvage and distribution systems are currently in development to handle this fuel efficiently. Dependent upon size, these tanks can experience
-
Precise Ship Tank Level Measurement. Even in Harsh Conditions.
on the capacitive ceramic pressure sensor when it comes to tank level measurement and monitoring of ballast, fuel or cargo tanks. The ballast tanks are important for the stability of the vessel to compensate for uneven loading of the cargo. By monitoring ballast or fuel tanks, sensors - that are mounted
More Information Top
-
Fault Model-Based Interactive Service Procedure Tool
Figure 3 provides an example of the fuel evaporative emission system (EVAP) and fuel tank pressure sensor symptoms, failure modes repairs and causality weights between symptoms and repairs.
-
CR4 - Thread: Vapor/Air Mixture in Fuel Tanks
The Fuel Tank Pressure sensor is a 3 wire strain gauge sensor much like that of the common MAP sensor.
-
An Ontology-Based Text Mining Method to Develop D-Matrix From Unstructured Text
… is used to avoid ambiguous references of the failure mode phrases, where the failure mode phrases that are written by using an inconsistent vocabulary, e.g., Tank Pressure Sensor−Short, or FTP Sensor−Internal Short, or Fuel Tank Pressure Sensor −Internal Short Observed are …
-
A domain-specific decision support system for knowledge discovery using association and text mining
Ten different clusters of technician verbatim were constructed with the records of following parts—Fuel, EBC Module, Electronic Brake Control Module, FTP Sensor, EBCM, PCM, BCM, Body Control Module, Powertrain Control Module, and Fuel Tank Pressure Sensor .
Indicates content that may require registration and/or purchase.