-
Supplier: Surface Combustion, Inc.
Description: The belt furnace is a continuous furnace concept that allows processing of small product directly on a belt. Mesh, cast link, flat wire and chain conveyors fall in this furnace category. The belts are supported in the furnace by a series of alloy or ceramic
-
Supplier: Harper International Corporation
Description: belt materials, including mesh, strip, and chain, allows us to specify the exact design for your needs for an ideal thermal process solution, including gas, electric and microwave heated systems. Harper considers the design of a conveyor furnace as a complete system, with the ability
- Process Temperature: 2,000 C
- Configuration: Belt, Continuous / Conveying
- Heat Source: Combustion, Electric / Resistance, RF / Microwave / Dielectric
- Application: Firing / Sintering
-
Supplier: International Thermal Systems LLC.
Description: Stress Relief Furnaces relieve stresses in materials generated by welding, machining, or heat processing. The purpose of a Stress Relief Furnace is to raise the temperature of a component to slightly below the transformation temperature. This elevation in temperature eliminates
- Process Temperature: 982.2222222222222 C
- Atmosphere: Air / Oxidizing, Inert
- Heat Source: Combustion, Electric / Resistance, Natural Gas, Oil, Other Fuel, Propane
- Features: Other
-
-
Supplier: Wisconsin Oven Corporation
Description: Heat treat ovens are very common in the heat treat industry and are commonly referred to as Companion Draw Furnaces or Draw Batch Furnace. Wisconsin Oven offers 40 standard SDB heat treat oven models. Ten (10) standard sizes Four (4) temperature ranges. Standard maximum continuous
- Process Temperature: 426.66666666666663 to 760 C
- Height: 457.19975311213335 to 1,523.9991770404445 mm
- Width / Tube O.D.: 609.5996708161778 to 1,523.9991770404445 mm
- Length (Chamber / Tube): 914.3995062242667 to 1,828.7990124485334 mm
-
Supplier: Nutec Bickley, Inc.
Description: Nutec Bickley provides indexing-continuous heating furnaces for ends and centers of automotive suspension parts (leaf springs, axles, etc.) prior to forging and forming. The handling system of these units can be with chain strands, chain with cross slats, pusher systems and
-
Supplier: ASTM International
Description: This specification covers welded carbon steel machine chain and coil chain. Although these chains are not intended for pocket wheel use, they can be used for pocket and sprocket wheel use. There are two classes each of machine and coil chain: class MS which are machine,
-
Supplier: Surface Combustion, Inc.
Description: Furnaces MetaLinedTM I/O Mesh Belt Temper Furnaces Mesh Belt Brazing Furnaces Mesh Belt Sintering Furnaces Chain Conveyor Furnaces Pusher Roller Rail Furnaces Pusher Roller Tray Frunaces Pusher Skid Tray Furnaces
-
Supplier: ASTM International
Description: This specification covers the basic requirements for 0.177 in. (4.50 mm) diameter metallic-coated carbon steel marcelled tension wires for use with chain-link fences. Three types of coatings are covered here, namely: Type I, aluminum-coated (aluminized); Type II, zinc-coated (galvanized); and
-
Supplier: ASTM International
Description: 3, Class 4, Class 5, Class 60, and Class 100, are covered. This specification does not cover the wire for chain-link fence when the coating is to be applied after the weaving process. The steel rod from which the wire is to be drawn shall be manufactured by the open-hearth,
-
Supplier: David Round
Description: Often keyed to shafts, load wheels lift furnace doors, vents and other process equipment. Standard sheaves are not machined, but machining options for sheaves and guides (bores, keyways and setscrews) are available. David Round load chain is calibrated to match David Round load wheels.
- Other Cable or Rope Sizes: 0.219 inch
- Bore Diameter: 1.5 to 0.5 inch
- Outside Diameter: 5.875 inch
- Rope Type: Chain
-
Supplier: Dupont Molykote
Description: chains and chain conveyor rollers, for joints of ironing presses, for O-rings that are not resistant to mineral oils, lip seals, rubber and cup leathers. FEATURES Dry lubrication up to 450°C Reduced friction and wear Low coefficient of friction High load-carrying capacity Compatible
- Operating / Use Temperature: -40 to 842 F
- Density / Specific Gravity (@15.6°C, 60°F): 1.7 specific gravity
- Features: Bearings, Lubricant, Process Equipment
- Type: Grease / Gel, Micro-dispersion
-
Description: Haynes 230 (Nickel Alloy 230) Strip, Coil, Foil, Wire, ASTM B435, AMS 5878, PWA 1163 APPLICATIONS Aerospace gas turbine parts Combustor cans Transistor ducts Flameholders Thermocouple sheaths Aerospace Honeycomb chemical processing grill supports ducts and bellows industrial heating furnace
- UNS Number: 6,230
- Tensile Strength (UTS, Break): 110,000 psi
- Yield Strength (YS): 45,000 psi
- Elongation: 40 %
-
Supplier: Wisconsin Oven Corporation
Description: Heat treat ovens are very common in the heat treat industry and are commonly referred to as Companion Draw Furnaces or Draw Batch Furnace. Wisconsin Oven offers 40 standard SDB heat treat oven models. Ten (10) standard sizes Four (4) temperature ranges. Standard maximum continuous
- Temperature Range: 1,400 F
- Atmosphere: Air / Oxidizing
- External: Bench / Cabinet
- Heat Source: Combustion, Electric / Resistance, Natural Gas
-
Supplier: Hi-Tech Controls, Inc.
Description: devices and welding tongs, assembly and handling devices, machining production, welding robots and tool machines, blast furnaces and rolling mills. The completely new feature of this cable is the weld splatter resistance without the otherwise usual and required cross-linking process. Our
- Number of Conductors: 1 to 38 #
- Rated Voltage: 3 kilovolts
- Operating Temperature: -40 to 80 C
- Cable Shielding: Braid, Foil Braid
-
Supplier: Hi-Tech Controls, Inc.
Description: devices and welding tongs, assembly and handling devices, machining production, welding robots and tool machines, blast furnaces and rolling mills. The completely new feature of this cable is the weld splatter resistance without the otherwise usual and required cross-linking process. Our
- Number of Conductors: 32 #
- Rated Voltage: 1.5 to 3 kilovolts
- Operating Temperature: 80 C
- Cable Shielding: Braid
-
Supplier: SPEE3D
Description: factory—reducing your reliance on supply chains. XSPP3D Containerized, ruggedized, and easily deployed, XSPEE3D enables you to effectively reduce disruption and downtime in the field. • Manufacture metal on-site in remote, austere environments • Produce lower-porosity, higher-density parts •
-
Supplier: Analytical Systems Int’l. Keco
Description: precisely metered into a continuous flowing stream of hydrogen gas. The sample and hydrogen are heated in the furnace up to 1,315° C resulting in thermal cracking of the sulfur that are reduced to short chain hydrocarbons. These reactions result in the formation of H2S. After complete
- Operating Temperature: 41 to 122 F
- Electrical Outputs: Analog Current, Switch
- Instrument Type: Analyzer
- Features: Audible or Visual Alarms, Controller
-
Supplier: Analytical Systems Int’l. Keco
Description: precisely metered into a continuous flowing stream of hydrogen gas. The sample and hydrogen are heated in the furnace up to 1,315° C resulting in thermal cracking of the sulfur that are reduced to short chain hydrocarbons. These reactions result in the formation of H2S. After complete
- Operating Temperature: 41 to 122 F
- Electrical Outputs: Analog Current, Switch
- Instrument Type: Analyzer
- Features: Audible or Visual Alarms, Controller
-
Supplier: International Thermal Systems LLC.
Description: mode. Chain Conveyance Systems convey the product through the oven, in a horizontal or vertical configuration, where the parts or carriers are transported on a single strand or multiple strands of engineered chain. Powered Roller Conveyance Systemsconvey the product or pallets
- Temperature Range: 1,200 F
- Atmosphere: Air / Oxidizing, Inert
- Application: Annealing, Curing, Drying, Preheating
- Heat Source: Combustion, Electric / Resistance, Natural Gas, Oil, Propane, Steam
-
Supplier: Analytical Systems Int’l. Keco
Description: sulfur by hydrogenation, similar to that as described in ASTM Method D3031, D4084-82, D4468-85, & 4045-81. The sulfur sample is precisely metered into a continuous flowing stream of hydrogen gas. The sample and hydrogen are heated in the furnace up to 1,315 degrees C resulting in thermal
- Operating Temperature: 41 to 122 F
- Electrical Outputs: Analog Current, Switch
- Instrument Type: Analyzer
- Features: Audible or Visual Alarms, Controller
-
Supplier: Knight Optical (UK) Ltd
Description: hot environments such as furnaces, and high power laser applications, such as Er:YAG lasers. Sapphire lenses are rare in the field of optical components, as most manufacturers only supply custom orders due to the high cost of sapphire. Knight Optical offers a range of stock sapphire lenses
- Focal Length: 50 mm
- Diameter / Length: 0.10000000000000002 mm
- Surface Quality: 60-40 Scratch / Dig
-
Supplier: Knight Optical (UK) Ltd
Description: hot environments such as furnaces, and high power laser applications, such as Er:YAG lasers. Sapphire lenses are rare in the field of optical components, as most manufacturers only supply custom orders due to the high cost of sapphire. Knight Optical offers a range of stock sapphire lenses
- Focal Length: 25.400000000000002 mm
- Diameter / Length: 0.10000000000000002 mm
- Surface Quality: 60-40 Scratch / Dig
-
Supplier: International Thermal Systems LLC.
Description: delivery and field start up. 24/7 factory direct technical service and spare parts group. Available Options Inert atmosphere ovens and furnaces. Can construction oven and furnace bodies. Exhaust air to air heat recovery systems. Thermal and regenerative oxidizers. Industrial computers
- Temperature Range: 700 F
- Atmosphere: Air / Oxidizing, Inert
- Application: Baking
- Heat Source: Combustion, Electric / Resistance, Natural Gas, Oil, Propane, Steam
-
Supplier: International Thermal Systems LLC.
Description: 24/7 factory direct technical service and spare parts group. Available Options Inert atmosphere ovens and furnaces. Can construction oven and furnace bodies. Exhaust air to air heat recovery systems. Thermal and regenerative oxidizers. Industrial computers with Ethernet for remote
- Temperature Range: 500 F
- Atmosphere: Air / Oxidizing, Inert
- Heat Source: Combustion, Electric / Resistance, Natural Gas, Oil, Propane, Steam
- External: Continuous (Convey, Shuttle), Front Load (incl. Walk-in, Truck-in)
-
Supplier: Mahindra Aerospace
Description: energetic and skilled workforce provides sheet metal, surface treatment and assembly manufacturing capabilities. It all adds up to a growing footprint in the global aerostructures supply chain. Components We offer a suite of capabilities for producing sheet metal and machined components. We
-
Supplier: Cincinnati Sub-Zero Products
Description: the production chain. Freudenberg Sealing Technologies, a leading sealing technology specialist, has been working with individually specified Vötsch standard post-curing ovens for many years across the globe. Currently, more than 100 ovens are in operation – demonstrating the high-quality
- Application: Curing
- External: Vertical Load (Bell Lift)
Find Suppliers by Category Top
Featured Products Top
-
Harper's mesh belt conveyor furnaces and kilns are designed for the continuous processing of parts as well as advanced materials such as granular, powder, or particulate aggregates in high purity and specialty atmosphere environments at (read more)
Browse Furnaces (industrial) Datasheets for Harper International Corporation -
facility in Durham, North Carolina, this advanced furnace system is part of a collaborative effort to strengthen the U.S. rare earth supply chain. The Strip Casting process begins with the creation of a precise alloy of neodymium (Nd), iron (Fe), boron (B), and often other elements such as (read more)
Browse Furnaces (industrial) Datasheets for Inductotherm Group -
silicone with added organic functional groups. Also known as polysiloxane, silicones comprise an alternating molecular chain of silicon (Si) and oxygen (O). They are inherently lubricating and chemically inert. Adding organic functional groups, such as carbon (C) and hydrogen (H), to a polysiloxane (read more)
Browse Cordage, Rope, and Webbing Datasheets for Mid-Mountain Materials, Inc. -
76.0, Cr 15.5, Fe 8.0 High nickel, high chromium content for resistance to oxidizing and reducing environments; for severely corrosive environments at elevated temperatures. Good oxidation resistance to 2150°F. Good formability. Furnace muffles, electronic components, chemical and (read more)
Browse Superalloys Datasheets for High Performance Alloys, Inc.
More Information Top
-
Use of Mechanical and Metallurgical Analysis to Evaluate Cause of Fractures in a Cast 310 Stainless Steel Pintle Chain
The cast 310 grade, also known as HK, is used for high-temperature service such as the fur- nace chain application.
-
VARIOUS METHODS OF TOOLING CONTINUOUS ENAMELING FURNACES
The design of the individual tools, and the spacing of the tools on the chain should be such that the furnace chain will be loaded to a point which will fully utilize the heating capacity of the furnace.
-
Numerical simulation of reducing NO by recycled flue gas in chain boiler
The entrance and combustion reaction are mainly focused on the area above the furnace chain , so in order to increase the calculation accuracy in this area, meshing with a relatively dense compared to other regions; because the division of the grid improper…
-
COST SAVINGS IN CONTINUOUS FURNACES
Now, with the continuous furnace, the ware is fed to the furnace chain loaders, not necessarily by experienced operators who only transfer the ware from the feeding medium, or previous operation, directly into the furnace tool.
-
Recovering aluminum from aluminum dross in a DC electric-arc rotary furnace
The short furnace chain is realized by hydro-elec- trical connections that transfer the power from the power supply system to the electrode holder, and transfer the water that cools them.
-
Improving conveyor-line units
The cause of the breaks in the chain was the higher resistance in the furnace chain drive which arises as a result of the misalignment on the long sections of the chain run and also the subsidence of the furnace lining which…
-
The rat’s long-term preference for complexity in its environment
Four complexity levels were created using three types of chain distributed in the following combinations and densities: open complexity-no chains; low complexity -9 bead chains; medium complexity-9 bead chains and 13 furnace chains ; high complexity-9 bead chains, 13 furnace…
-
Dubbel
Generally become the toothed rim-pinion-combinations for transfer of the driving torque of the motor to the rotary tube or in lesser furnace chains , uses.
-
CERAMIC ABSTRACTS
may by a tool or the like operate upon the stopper-sup- the furnace chain at intervals of 16ft.
-
SOME ASPECTS OF THE SCUMMING PROBLEM *
When these results were compared to actual plant investigations, an overloaded furnace chain and a differential temperature firing con- dition were encountered in practically every case of scumming.
Indicates content that may require registration and/or purchase.