Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: TE Connectivity
Description: Electrical Characteristics Full Scale Range (NEWT) : 30 Supply Voltage Range (VDC) : 5 Operation/Application Output Signal Details : 1 - 4 V Other Force Direction : Compression Sensitivity Shift (PCTFSDEGC) : ±.05 Zero Shift in CTR (PCTFSDEGC) : ±.05 Product Type Features Force
- Operating Temperature: -40 to 185 F
-
Supplier: TE Connectivity
Description: Electrical Characteristics Full Scale Range (NEWTM) : 7.5 Supply Voltage (VDC) : 5 Other Accuracy (PCTFS) : ±1 Force Direction : Compression Sensitivity Shift (PCTFS) : ±.05 Zero Shift in CTR (PCTFS) : ±.05 Product Type Features Force Sensor Element Sensor Type : OEM
- Operating Temperature: -40 to 185 F
- Output: Analog Voltage
- Device: Sensor Element / Chip
-
Supplier: VAST STOCK CO., LIMITED
Description: Force Sensors & Load Cells 1 - 4V @ 5VDC input Pin output 1500g
-
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1375643-FS2030-000X-0500-G Category: Sensors, Transducers - Force Sensors - Industrial Temperature Range - Operating: 0°C ~ 70°C Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity Measurement Specialties Series:
- Device: Sensor Element / Chip
-
Supplier: DigiKey
Description: SENSOR FORCE 600GF DIAPHRAGM
- Force / Load Rating: 1.3227513227513226 lbs
- Operating Temperature: 14 to 122 F
- Features: Other Output
- Device: Sensor / Transducer
-
Supplier: DigiKey
Description: FS2050 3000G FORCE SENSOR
-
Supplier: Richardson RFPD
Description: FS19 Force Load Cell The FS19 load cell, with ranges from 350G to3000G, uses proven Microfused sensor technology derivedfrom demanding aerospace and automotive applicationswhich employs micro-machined piezoresistive strain gagesfused with high temperature glass to a high
- Device: Sensor Element / Chip
-
Supplier: Powell Electronics, Inc.
Description: Load Cells: thin beam
-
Supplier: ODG (Origin Data Global)
Description: SENSOR FORCE LOAD CELL
-
Supplier: DynaTronic Corporation
Description: DynaTronic Corporation was formed by an innovative and professional team, who are dedicating to vibration test and measurement fields. DynaTronic Corporation provides leading edge instrumentation for vibration testing and measurement, e.g., VENZO 800 vibration controller can provide you with
- Force / Load Rating: 112.4 lbs
- Device: Sensor / Transducer
-
Supplier: Newark, An Avnet Company
Description: FORCE SENSOR; Load Capacity:1500g; Supply Voltage:10VDC; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Cell Output mV / V:-; Product Range:FS Series; External Depth:9mm; Input Impedance:5kohm; Length:12.7mm RoHS Compliant: Yes
-
Supplier: Win Source Electronics
Description: Manufacturer: TE Connectivity Win Source Part Number: 919308-FS2050-0000-1500-G Series: FS20 Operating Temperature Range: 0°C ~ 70°C Package: Box Family Name: FS2050 Categories: Sensors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status:
- Device: Sensor Element / Chip
-
Supplier: Heilind Electronics, Inc.
Description: Sensors Pressure, Force, Torque
- Device: Sensor Element / Chip
-
Supplier: Newark, An Avnet Company
Description: FORCE SENSOR, 1.5KG; Load Capacity:1500g; Supply Voltage:10VDC; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Cell Output mV / V:-; Product Range:FS Series; SVHC:No SVHC (07-Jul-2017); External Depth:10.3mm; RoHS Compliant: Yes
-
Description: Force range: 200 N - Application of force: Rivet on top side - Contacting: Straight flex ribbon «Spirit» - Housing: None With this compact force sensor, the force is applied to a round-head rivet in the center. The sensor can be mounted very easily in a
- Force / Load Rating: 44.96 lbs
- Operating Temperature: -4 F
- Output: Analog Voltage
- Device: Sensor Element / Chip
-
Description: Force range: 50 N - Application of force: Rivet on top side - Contacting: Straight flex ribbon «Spirit» - Housing: None With this compact force sensor, the force is applied to a round-head rivet in the center. The sensor can be mounted very easily in a blind
- Force / Load Rating: 11.24 lbs
- Operating Temperature: -4 F
- Output: Analog Voltage
- Device: Sensor Element / Chip
-
Description: Force range: 200 N - Application of force: Rivet on top side - Contacting: Tinned solder pads only - Housing: None With this compact force sensor, the force is applied to a round-head rivet in the center. The sensor can be mounted very easily in a blind hole
- Force / Load Rating: 44.96 lbs
- Operating Temperature: -4 F
- Output: Analog Voltage
- Device: Sensor Element / Chip
-
Description: Force range: 300 N - Application of force: Rivet on top side - Contacting: Tinned solder pads only - Housing: None With this compact force sensor, the force is applied to a round-head rivet in the center. The sensor can be mounted very easily in a blind hole
- Force / Load Rating: 67.44 lbs
- Operating Temperature: -4 F
- Output: Analog Voltage
- Device: Sensor Element / Chip
-
Supplier: Mark-10 Corporation
Description: Series FS05 force sensors measure tension and compression forces. They mount directly to the crosshead of models F105, F305, F505, and F505H test frames, for a clean, integrated look. With Plug & Test® technology, all configuration and calibration data is saved within the
- Force / Load Rating: 56.2 lbs
- Force Measured: Compression, Tension
- Device: Sensor Element / Chip
-
Supplier: Mark-10 Corporation
Description: Series FS05 force sensors measure tension and compression forces. They mount directly to the crosshead of models F105, F305, F505, and F505H test frames, for a clean, integrated look. With Plug & Test® technology, all configuration and calibration data is saved within the
- Force / Load Rating: 2.248 lbs
- Force Measured: Compression, Tension
- Device: Sensor Element / Chip
-
Supplier: Mark-10 Corporation
Description: Series FS05 force sensors measure tension and compression forces. They mount directly to the crosshead of models F105, F305, F505, and F505H test frames, for a clean, integrated look. With Plug & Test® technology, all configuration and calibration data is saved within the
- Force / Load Rating: 22.48 lbs
- Force Measured: Compression, Tension
- Device: Sensor Element / Chip
-
Supplier: Mark-10 Corporation
Description: Extremely compact force measurement sensors for tensile and compressive loads in applications with limited space. The Series R04 is available in capacities from 0.25 to 100 lbF (1 to 500 N). Every capacity has the same miniature dimensions. The sensors feature outstanding
- Force / Load Rating: 2.248 lbs
- Force Measured: Compression
- Package: Miniature
- Device: Sensor Element / Chip
-
Supplier: Honeywell Sensing & IoT
Description: state piezoresistive pressure transducer mounted in a plastic package. For applications where force is applied by a flexible membrane to the sensor, such as found in infusion pumps, the precision height silicon diaphragm provides long life and is a reliable replacement for older
- Operating Temperature: -18.4 to 129.2 F
- Features: Other Output
-
Supplier: Honeywell Sensing & IoT
Description: state piezoresistive pressure transducer mounted in a plastic package. For applications where force is applied by a flexible membrane to the sensor, such as found in infusion pumps, the precision height silicon diaphragm provides long life and is a reliable replacement for older
- Operating Temperature: -18.4 to 129.2 F
- Features: Other Output
-
Supplier: Honeywell Sensing & IoT
Description: state piezoresistive pressure transducer mounted in a plastic package. For applications where force is applied by a flexible membrane to the sensor, such as found in infusion pumps, the precision height silicon diaphragm provides long life and is a reliable replacement for older
- Operating Temperature: -18.4 to 129.2 F
- Features: Other Output
-
Supplier: RS Components, Ltd.
Description: Mecmesin AFG-G50FMRS Force Gauge
- Force / Load Rating: 0.011022927689594356 to 0.11022927689594356 lbs
- Accuracy: 2 ±% Full Scale
- Device: Gauge / Indicator
-
Supplier: Honeywell Sensing & IoT
Description: state piezoresistive pressure transducer mounted in a plastic package. For applications where force is applied by a flexible membrane to the sensor, such as found in infusion pumps, the precision height silicon diaphragm provides long life and is a reliable replacement for older
- Operating Temperature: -18.4 to 129.2 F
- Features: Other Output
-
Supplier: Gorbel Inc.
Description: on hand controller communicates more information like system status and diagnostics Seamless operator present function by means of a photo sensor Ease of installation for reduced installation time & costs
-
Supplier: AMETEK Sensors, Test & Calibration
Description: The Chatillon® DFS Series offers the best price performance of any digital force gauge available today. This compact, easy-to-use force gauge is designed for basic and complex applications. Ideal for handheld or test stand applications, the DFS may be equipped with integral loadcells
- Force Measurement Range: 0 to 0.551146384479718 lbs
- Force Accuracy: 0.1 ±% Full Scale
- Number of Channels: 1
- Sampling Frequency: 0 to 5,000 Hz
-
Supplier: AMETEK Sensors, Test & Calibration
Description: functions including normal and peak readings, high/low limits, setpoints, pass/fail results, statistical results, load averaging, load comparisons, % and sharp break detection, sensor actuation and direction. Measurements are displayed in ozf, gf, lbf, kgf and N units. The DFS-R gauge comes
- Force Measurement Range: 0 to 0.5 lbs
- Force Accuracy: 0.1 ±% Full Scale
- Number of Channels: 1
- Sampling Frequency: 0 to 5,000 Hz
-
Supplier: FMS USA, Inc.
Description: These force sensors are perfect for difficult ambient conditions, e.g. cooling water, wet paperpulp, high temperatures, humidity, acids and bases. They can be used in virtually any wet environment. Features Advantages Overload protection, 10-times nominal measuring force
- Force / Load Rating: 1,124 to 11,240 lbs
- Accuracy: 0.5 ±% Full Scale
- Operating Temperature: 14 to 248 F
- Application: Other, Web Control
-
Supplier: Cole-Parmer
Description: Digital force gauge
- Force / Load Rating: 4.41 lbs
- Output: Digital
- Device: Gauge / Indicator
-
Supplier: Newark, An Avnet Company
Description: FORCE LOAD CELL, 20MV/V, 500G, 5VDC; Load Capacity:500g; Supply Voltage:5VDC; Operating Temperature Min:0°C; Operating Temperature Max:40°C; Cell Output mV / V:20; Product Range:FS19 Series RoHS Compliant: Yes
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: Light force gauge for in-house use / Summing function / Hold function / Gross - Net Weighing / Freely adjustable weighing unit / Weighing ranges up to 1,000 kg The force gauge PCE-CS 1000N is a compact, mobile crane scale for in-house applications. The robust aluminum housing of this
- Force / Load Rating: 2,200 lbs
- Accuracy: 1 ±% Full Scale
- Operating Temperature: 14 to 104 F
- Device: Gauge / Indicator
-
Supplier: Transcat, Inc.
Description: Product Highlights High speed 2,000 Hz sampling rate USB output 1/1000 resolution Free basic data collection software included Programmable high/low set points with audio/visual alarms Live load bar graph with audio/visual overload alarms Ergonomic, reversible housing for hand held or test stand
- Force / Load Rating: 0.25 lbs
- Device: Gauge / Indicator
Find Suppliers by Category Top
Featured Products Top
-
Compact Multi-Axis Force Sensing The HPS-FT025 measures force and torque across all three XYZ spatial axes in a compact 28 g design, providing precise force feedback without adding significant size or weight to robotic systems. Fast (read more)
Browse Six-axis Force and Torque Sensors Datasheets for Hypersen Technologies Co., Ltd. -
±10 mm MeasurementRange DC Unipolar, Bipolar and 4-20 mA Output Linearity 0.2% FSO Up to 0.05 µm Repeatability Tip force of 0.7N IP65 Sealing Large Selection of Probe Tips Click Here to see the G-Type in the Interactive Catalog. (read more)
Browse Dimensional Gages and Instruments Datasheets for Ametek Solartron Metrology -
motion control, as well as test instrumentation. Force-rebalance closed-loop MEMS accelerometer with quartz sensors -equivalent performances at a fraction of their size (<0.8 cm3 vs <10 cm3), weight (<1.4 g vs 50 g) and price (2-3 times cheaper (read more)
Browse Accelerometers Datasheets for Tronics Microsystems -
surfaces Manufacturing Capability Hypersen Technologies Co., Ltd. is a global supplier of high-end intelligent sensing solutions, focusing on R&D, manufacturing and sales of 3D vision and multi-dimensional force sensors (read more)
Browse Optical Micrometers and Laser Micrometers Datasheets for Hypersen Technologies Co., Ltd. -
-assisted train localization and e-VTOL AHRS.. Force-rebalance closed-loop MEMS accelerometer with quartz sensors -equivalent performances at a fraction of their size (<0.8 cm3vs <10 cm3), weight (<1.4 g vs 50 g) and price (2-3 times cheaper (read more)
Browse Accelerometers Datasheets for Tronics Microsystems -
friendly (automatic calculation of signal amplification, monitoring window and envelope width for new products) and use a teach-in function to automatically adapt to changing production conditions (Optimizer Plus). Appropriate sensors (e.g (read more)
Browse Process Monitors Datasheets for Marposs Corp -
low-noise, high resolution, closed-loop digital MEMS accelerometer with ± 1 g input range that offers a performance-equivalent, low-SWaP and cost-effective alternative to force balance inclinometers. It demonstrates an ultra-low noise density of 9 μg/√Hz with an (read more)
Browse Accelerometers Datasheets for Tronics Microsystems -
MEMS accelerometer with ±1 g input range that offers a performance-equivalent, low-SWaP (Size, Weight and Power) and cost-effective alternative to force balance inclinometers and servo-accelerometers. It demonstrates an ultra-low noise (read more)
Browse Accelerometers Datasheets for Tronics Microsystems -
also suitable for use under extreme ambient conditions, e.g. in municipal vehicles, in forestry and agriculture, in construction machines or their handheld terminals. Individual Adaptations for Individual Requirements Based on its smart modular system EBE sensors (read more)
Browse Rotary Encoders Datasheets for EBE Elektro-Bau-Elemente GmbH -
force across two independent clamping points, these collars achieve more uniform pressure while minimizing shaft deformation—particularly valuable in precision equipment and high-vibration environments. Technical (read more)
Browse Shaft Collars Datasheets for Chengdu Leno Machinery Co., Ltd.
Conduct Research Top
-
MSilica Nanoparticles Treated by Cold Atmospheric-Pressure Plasmas Improve the Dielectric Performance of Organic-Inorganic Nanocomposites
variations in. Hð~Erms ~ErmsÞ, and thus the distribution of DEP force,. depends strongly on the geometry of the channel and. mixing chambers. Numerical results for g along the centerline of the main. channel at 600 kHz are shown in Fig. 2E. These results also. show that the maxima of g in these four
More Information Top
-
Ground reaction forces in vertically ascending beetles and corresponding activity of the claw retractor muscle on smooth and rough substrates
The walking track had a slot into which a 100 g force sensor extended with an elongation made of the same Perspex material (Fig. 2), which was again cov- ered with sandpaper for the second part of the experiments.
-
Extraction Force and Cortical Tissue Reaction of Silicon Microelectrode Arrays Implanted in the Rat Brain
A 30 g force sensor with an accuracy of 0.015 g (GSO Se- ries Load Cell, TransducerTechniques) was mounted to a mi- cromanipulator (Pi MP-235.5DG), which was stationed on an anti-vibration table.
-
Mechanical characterization of bioprinted in vitro soft tissue models
Both the ± 450 N and ± 250 g force sensors were used in our study.
-
http://dspace.mit.edu/bitstream/handle/1721.1/36176/74670786-MIT.pdf?sequence=2
The MICRO- G sensors ( force moment sensors) were mounted on a steel mounting .
-
Bilateral telemanipulator system with communication time delay based on force-sum-driven virtual internal models
Fe: external force Fd: force detected by force sensor G (s)= Fd(s)/Ftr(s) Ftr: transmitted force .
-
Control of robotic manipulators by joint acceleration controller
Nomenclature D=viscosity of manipulator joint Dp=viscosity matrix of environment f=translational force f=force vector specifying 3 translational and 3 rotational degrees of freedom fs=force vector of force sensor G =elimination characteristics of disturbance G=elimination characteristics matrix of …
-
Journal of Propulsion and Power > Laser Ablation Propulsion Performance of Surface-Modified Polyoxymethylene
= force measured by force sensor g .
-
Arduino Projects to Save the World
At first you may be tempted to go with the highest G - force sensor available.
-
A switching command-based whole-body operation method for humanoid robots
The torso is equipped with an inclination sensor consisting of gyroscopes and G - force sen- sors .
-
TSI Semi-Automated Flight Evaluation System (SAFES)
Includes GPS, gyros, g - force sensor and electronic cards.
Indicates content that may require registration and/or purchase.