-
Supplier: Radwell International
Description: TEMPERATURE SENSOR, 10000 OHM THERMISTOR (TYPE III), DUCT, 6 INCH LENGTH, GALVANIZED ENCLOSURE. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Novaflex Group
Description: Extremely tough non-insulated flexible air duct constructed with a heavy vinyl-coated fiberglass cloth, mechanically locked together with a scuff resistant protecting galvanized steel helix. Impact resistant ULC-S110 and UL-181 Class1 product. This non-insulated duct has
- Inside Diameter: 3 to 6 inch
- Media: Air
- Application: HVAC, Marine
- Product Form: Hose (including Duct)
-
Supplier: Vulcan Electric Co.
Description: Vulcan Low-Temperature Duct Heaters are solidly-built comfort and air process heaters designed for use where the inlet air temperature does not exceed 100 °F (38 °C). They utilize a Finned Tubular Heater construction assembled to a rugged metal terminal housing with integral
- Maximum Operating (Sheath) Temperature: 100 F
- Maximum Operating Temperature: 100 F
- Heater Type: Air Heater, Duct Heater, Forced Air Heater
- Features: Electric
-
-
Supplier: Novaflex Group
Description: High pressure insulated flexible duct, with a core of vinyl coated fiberglass cloth, mechanically locked together by a corrosive resistant galvanized steel helix. Liner covered with thick fiberglass insulation a flame retardant, non toxic polyethylene vapor barrier. ULC-S110 and
- Inside Diameter: 3 to 6 inch
- Media: Air
- Application: HVAC, Marine
- Product Form: Hose (including Duct)
-
Supplier: GAF
Description: Master Flow Galvanized Panning is used to seal the underside of the floor joist space to create a return duct. It is constructed using 30-gauge galvanized steel and can be cut to size to suit a variety of applications. 30-gauge galvanized steel provides durability and
- Type: Sheet Metal
-
Supplier: Walter Surface Technologies
Description: ZINC-100™ is a bright, long-lasting corrosion protection spray specially formulated for the touch-up and repair of hot galvanized parts. Features Zinc flakes permanently bond to metallic surfaces Bright metallic finish matches hot dipped look Fast drying Zinc-rich formula meets ASTM A780
- Features: Metal, Other, Steel
- Coating Material: Metal / Metal Filled, Zinc
- Industry: OEM / Industrial
- Type: Passivates
-
Supplier: Envirco
Description: Introduction The Envirco Ducted Ceiling Module is ideal for applications where minimal installation space is available and ultra clean air is a requirement. The DCM high efficiency ceiling module consisting of anodized aluminum frame, a galvanized back plate, 41-mm filter pack,
- Media Type: Polyurethane Foam
-
Supplier: Sentry Air Systems, Inc.
Description: microorganisms including some viruses. The small footprint, quiet operation, and low power consumption of the Model 300 AirGuardian allows any size space to benefit from high quality air filtration. This system is constructed of galvanized steel offering durability and a quick filter
- Air Flow Volume: 594.9042204205123 m³/hr
- Technology: HEPA Filter
- Application: Industrial
-
Supplier: Walter Surface Technologies
Description: finish, dries to touch in 3-5 min. Meets ASTM A780 & MIL specifications Applications Manufacturing, repair, and installation of fencing, outside structures, playground and sports equipment, scaffolding, ducting and air conditioning systems, marine equipment, and architectural and ornamental
- Features: Metal, Other, Steel
- Coating Material: Metal / Metal Filled, Zinc
- Industry: OEM / Industrial
- Type: Passivates
-
Supplier: Kuriyama of America, Inc.
Description: HTGG5180 Series Galvanized Steel Interlocked Smooth Bore Hose with Galvanized steel Liner (Unpacked) Highly Abrasion Resistant and Durable - steel construction resists damage from abrasive and damaging materials. Additionally, liner material provides extra layer of protection for
- Inside Diameter: 2 inch
- Temperature Range: 750 F
- Product Form: Hose (including Duct)
- Material: Metal
-
Supplier: Kuriyama of America, Inc.
Description: HTGG5180 Series Galvanized Steel Interlocked Smooth Bore Hose with Galvanized steel Liner (Unpacked) Highly Abrasion Resistant and Durable - steel construction resists damage from abrasive and damaging materials. Additionally, liner material provides extra layer of protection for
- Inside Diameter: 6 inch
- Temperature Range: 750 F
- Product Form: Hose (including Duct)
- Material: Metal
-
Supplier: Kuriyama of America, Inc.
Description: HTGG5180 Series Galvanized Steel Interlocked Smooth Bore Hose with Galvanized steel Liner (Unpacked) Highly Abrasion Resistant and Durable - steel construction resists damage from abrasive and damaging materials. Additionally, liner material provides extra layer of protection for
- Inside Diameter: 10 inch
- Temperature Range: 750 F
- Product Form: Hose (including Duct)
- Material: Metal
-
Supplier: Kuriyama of America, Inc.
Description: HTGG5180 Series Galvanized Steel Interlocked Smooth Bore Hose with Galvanized steel Liner (Unpacked) Highly Abrasion Resistant and Durable - steel construction resists damage from abrasive and damaging materials. Additionally, liner material provides extra layer of protection for
- Inside Diameter: 4 inch
- Temperature Range: 750 F
- Product Form: Hose (including Duct)
- Material: Metal
-
Supplier: Honeywell International, Inc.
Description: ROUND TYPE 24 GAUGE MATERIAL THICKNESS GALVANIZED STEEL BLADE MATERIAL CALIBRATED SPRING TENSION REGULATOR MOTOR, QUICK CONNECT REGULATOR MOTOR INCLUSIONS/FEATURES 12 INCH DIAMETER DUCT SIZE TRUEZONE[R] BRAND AIRFLOW RATING 1400 CFM TEMPERATURE RATING 30 TO 150 DEG F APPLICATION
-
Supplier: DeZURIK, Inc.
Description: Red Valve offers a complete line of Rectangular, Circular and Custom Redflex Ducting Expansion Joints. Our ducting joints are available in a variety of different elastomers to match your chemical and temperature requirements. Custom back-up rings in galvanized or stainless steel are also
-
Supplier: Novaflex Group
Description: A more robust, two ply high temperature service duct. Two plies high temperature resistant coated fabric offers a longer service life. Applications Hot air extraction Heat shield or compensator Furnace construction Iron and steel works *air velocity should be less than 50m/sec
- Outside Diameter: 4 to 24 inch
- Temperature Range: -200 to 1,500 F
- Specialized Construction: Coiled
- Media: Discharge / Exhaust
-
Supplier: Novaflex Group
Description: fan system with ambient air inlet is recommended to maximize effectiveness and life of duct. It is important to size the duct diameter according to the exhaust output Construction: Product code: 3UL1000 Material: Alumina coated, textile glass, fabric reinforced with a fine V4A
- Outside Diameter: 3 to 24 inch
- Temperature Range: -200 to 1,000 F
- Specialized Construction: Coiled
- Media: Discharge / Exhaust
-
Supplier: Minco
Description: Indicates power on and fault. Easily formed aluminum or h ighly flexible galvanized armor (PVC coated) plenum - rated sensor case. Manual reset: se lectable lat ching and non - latching , remote reset may be used with latching mode. High and low power relays and adjustable setpoint control
- Sensed Temperature: 17.96 to 131 F
- Probe Configuration: Air Probe
- Features: Other
-
Supplier: Hydrofarm, Inc.
Description: grade foil casing for durability, and an ultra-smooth double sealed core for frictionless and silent air flow. The "Carbon Black" inner core does not reflect light. "Rip-stop" prevents tearing, galvanized spring steel maintains duct shape and prevents rust. The SR series is
-
Supplier: Hydrofarm, Inc.
Description: Galvanized duct reducers can be used with fans, ducting, air-cooled hoods, and ventilation systems.
-
Supplier: Hydrofarm, Inc.
Description: Galvanized duct reducers can be used with fans, ducting, air-cooled hoods, and ventilation systems.
-
Supplier: Hydrofarm, Inc.
Description: Galvanized duct reducers can be used with fans, ducting, air-cooled hoods, and ventilation systems.
-
Supplier: Empire Ventilation Equipment Co., Inc.
Description: Duct-type booster fans are suitable for boosting air flow in heating and air conditioning systems. They have sturdy aluminum fan blades with galvanized steel duct housing. Booster fans are supplied with junction boxes.
- Air Flow Rate: 200 SCFM
- Maximum Diameter (Fan or Blower Wheel): 6 inch
- Applications / Use: Air Handling Units / HVAC
- Material of Construction: Aluminum
-
Supplier: TPI Corporation
Description: 23 INCH W X 12 INCH H SIZE 3 PHASE(S) UL APPROVAL 240 V VOLTAGE RATING WALL MOUNTING 15 KW POWER RATING MAGNETIC CONTACTOR, STEP DOWN CONTROL TRANSFORMER CONTROL TYPE GALVANIZED STEEL HEATING ELEMENT CONTROL VOLTAGE 24 V DUCT WIDTH 18 INCH PD MODEL
- Heating Capacity: 15 kW
- AC Voltage Required: 240 volts
- Heater Type: Air Heater, Forced Air Heater, Space Heater
- Features: Electric
-
Bath and Ventilation Fans - Ceiling Mount Fan Driven Heater and Ventilator and Light -- QTREN080FLFTSupplier: Nortek, Inc.
Description: 26 GAUGE GALVANIZED STEEL MATERIAL UL APPROVAL 0.9 AMPERE CURRENT RATING 80 CFM AIR FLOW RATE 0.8 SONES SOUND LEVEL QT SERIES[TM], ULTRA SILENT[TM] BRAND DUCT SIZE 4 INCH DIA INCLUDES MOTOR PLATE, MOTOR, WHEEL AND GRILLE QTREN MODEL
- Sones Rating: 0.8
- CFM: 80 CFM
- Features: Heater, Light
-
Supplier: Ostberg Americas, Inc.
Description: 'LPKB' is a very low profile rectangular duct fans with straightthrough for connection to circular ducts. The total height is only two centimetres more than the duct dimension. This makes it an important complement in our range of duct fans. It has backward curved
- Media Temperature: 140 F
- Applications / Use: Air Handling Units / HVAC
-
Supplier: Nortek, Inc.
Description: IN-LINE TYPE 18 INCH LENGTH X 22 INCH WIDTH X 18 INCH DEPTH OVERALL DIMENSION 120 VOLT AC AT 60 HERTZ INPUT SUPPLY RATING 1000 CFM (VERTICAL), 1100 CFM (HORIZONTAL) FLOW RATE AIR CIRCULATION APPLICATION GALVANIZED STEEL HOUSING MATERIAL ROOF MOUNTING TYPE 10 INCH INLET SIZE 10 INCH
- Air Flow Rate: 1,000 to 1,100 SCFM
- Environment: Clean Air / Gas
- Applications / Use: Exhaust Ventilation
- Material of Construction: Steel
-
Supplier: Nortek, Inc.
Description: CEILING TYPE 10-1/2 INCH L X 11-3/8 INCH W X 7-5/8 INCH H SIZE UL, HVI APPROVAL 0.9 AMPERE CURRENT RATING RUGGED 26 GAUGE GALVANIZED STEEL HOUSING MATERIAL 110 CFM AIR FLOW RATE 4 INCH DIA DUCT SIZE 1.3 SONES SOUND LEVEL 13 INCH L X 14 INCH W GRILL SIZE POLYMERIC GRILL MATERIAL
- Sones Rating: 1.3
- CFM: 110 CFM
-
Supplier: Universal Air & Gas Products Corp.
Description: Commercial Standard Precipitators - Model Series: C3 (In-Duct, Integral Spray Wash) - 3 Ton Through 8 Ton Units C-series: Commercial and industrial, in-duct designs use identical housing or cabinet structures made of galvanized steel to support the cells installed within them.
-
Supplier: Universal Air & Gas Products Corp.
Description: Commercial Standard Precipitators - Model Series: C3 (In-Duct, Integral Spray Wash) - 9 Ton Through 27 Ton Units C-series: Commercial and industrial, in-duct designs use identical housing or cabinet structures made of galvanized steel to support the cells installed within them.
-
Supplier: Universal Air & Gas Products Corp.
Description: Commercial Standard Precipitators - Model Series: C3 (In-Duct, Integral Spray Wash) - 10 Ton Through 22 1/2 Ton Units C-series: Commercial and industrial, in-duct designs use identical housing or cabinet structures made of galvanized steel to support the cells installed within
-
Supplier: Universal Air & Gas Products Corp.
Description: Commercial Standard Precipitators - Model Series: C3 (In-Duct, Integral Spray Wash) - 10 Ton Through 22 1/2 Ton Units C-series: Commercial and industrial, in-duct designs use identical housing or cabinet structures made of galvanized steel to support the cells installed within
-
Supplier: Nortek, Inc.
Description: CENTRIFUGAL TYPE 12-1/4 INCH 12-1/4 INCH 11-3/4 INCH 120 VAC AT 60 HZ INPUT SUPPLY RATING KITCHEN APPLICATION 2.6 AMPERE CURRENT RATING 212 W POWER RATING 1145/1285 RPM SPEED RATING 20 GAUGE RUGGED GALVANIZED STEEL HOUSING MATERIAL 293 CFM DELIVERY RATE 3.1 SONES SOUND RATING LOSONE SELECT[R]
- Air Flow Rate: 293 SCFM
- Maximum Diameter (Fan or Blower Wheel): 12.25 inch
- Design: Centrifugal
- Environment: Clean Air / Gas
-
Description: moisture resistance Good acid and alkali resistance Suitable for use in USDA inspected facilities RECOMMENDED USAGE For use over prepared: Galvanized steel Galvalume Primed ferrous metal Zinc rich primers Aluminum Examples: Joists Ducts Metal deck ceiling Conduit Railings
- Wet / Applied Thickness: 0.005 to 0.007 inch
- Cure / Dry Temperature: 40 to 100 F
- Operating / Use Temperature: 40 to 100 F
- Chemistry: Acrylic / Latex, Resin Base / Polymer Binder
-
Supplier: National Fan Company
Description: The "TF" series stainless steel is ideally suited for use in recirculating ducts or Air Bags. An extension on the venturi is designed to make Air Bag attachment quick and easy.
- Air Flow Rate: 11,000 SCFM
- Maximum Diameter (Fan or Blower Wheel): 36 inch
- Applications / Use: Exhaust Ventilation
- Product Form: Packaged (Complete System)
Find Suppliers by Category Top
Featured Products Top
-
varying airflow conditions. This makes them ideal for enclosures or ducted applications in which the opening or closing of vents could significantly impact pressures within the system. Constant airflow models maintain the same airflow at varying pressure, such as in air filtration systems (read more)
Browse HVAC Fans and Blowers Datasheets for Rosenberg USA
More Information Top
-
Hygienic Aspects of Processing Oil Residues in Ventilation Ducts
Abstract The hygienic properties of two types of processing oils used in the manufacture of galvanised metal air ducts mere investigated.
-
A Health Center for Kiangwan Shanghai China
Hot air heating may be installed with galvanized iron air duct running in the trusses.
-
Sell Hot dipped galvanized steel sheet / strip
We operates 4 efficient production sites for galvanized rectangular air duct manufacture.
-
Circuit bridging of components by smoke
Another mechanism for circuit bridging faults derives from the observationthat smoke interactions with galvanized air handling ducts can result in the formation of galvanic salts.
-
Portable x-ray fluorescence spectrometer. Innovative technology summary report
Such results includedhigh calcium responsesfor concrete and an elevatedzinc responsefrom smear samples taken from a galvanized metal air duct .
-
Colonization byCladosporium spp. of painted metal surfaces associated with heating and air conditioning systems
Fungi were also recovered from swab samples of galvanized steel air ducts , but colonization of these non-painted surfaces was not demonstrated with tape mounts.
-
"The study of ventilation by the centrifugal fan system" by Glenn Beckley Morgan and Walter James Tweed
A plenum chamber thirty four feet by twelve feet six inches from which extend forty galvanized iron air ducts varying in size and length.
-
Bookshelf and Unified Agenda > Independent Agencies / Commissions > Nuclear Regulatory Commission > NUREG Series Publications > NUREG-1833 - Technical Bases fo...
Ducting Galvanized Steel Air – indoor uncontrolled .
-
Estimation method for determining surface film conductance during cooling of fish packages
The test rig consisted of a 4 meter long galva- nized iron sheet air duct of 0.33 m×0.31 m section, which was in- sulated with 15 mm thick glass wool.
-
The evolution of electrical and electronics engineering and the Proceedings of the IRE: 1913-37
Hediscussed experiments intendedtoverifythethe- ory in which he had used a galvanized -iron air duct sixteen feet in length.
Indicates content that may require registration and/or purchase.