Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Micro-Epsilon Group
Description: operation. Supported with up to 5h battery life and storage of measurement data on SD card, the MD6-22 is ideally suited to mobile applications in service and maintenance tasks. For example, it is used for rotor gap monitoring in wind turbines and to measure the air gap between
- Linearity: 0.2 ±% Full Scale
- Operating Temperature: 50 to 122 F
- Sensor Technology: Capacitive Linear Position Sensor
-
Supplier: Accuris
Description: Voltage Measurement Method with Sphere Gap
-
Supplier: Accuris
Description: Voltage measurement - Sphere-gap method (one sphere earthed)
-
-
Supplier: Accuris
Description: Voltage measurement by means of standard air gaps
-
Supplier: Accuris
Description: Measurement of Voltage with Sphere-Gaps (One Sphere Earthed)
-
Supplier: Micro-Epsilon Group
Description: Capacitive CSG and CSF sensors are characterized by their extremely flat PCB design and are therefore particularly suitable for gap measurements. The CSF models detect the gap on one side and are therefore suitable for applications with a static side as well as for inspection
- Measurement Range: 0.0787402 inch
- Operating Temperature: -40 to 212 F
- Sensor Technology: Capacitive Linear Position Sensor
-
Supplier: MTI Instruments Inc.
Description: Accumeasure System 9000 is a high-resolution, capacitance-based instrument that provides the perfect solution to many previously unattainable measurement applications. Rapid response time and extremely low noise levels make it ideal for critical measurements of targets such as: • X-Y
- Measuring Technology: Capacitance, Non-contact
- Gap Sensor / Feeler Gauge Type: Gap Monitor / Instrument
-
Supplier: SAE International
Description: This report includes a procedure for typical pulse voltage measurement using the pressurized ball gap, calibration procedure, and a description of the pressurized ball gap.
-
Description: Applies to the construction and use of sphere-gaps for measuring the peak value of alternating, direct and both full standard and longer tail impulse voltages. Peak values of the disruptive voltages in air are given in tabular form. Note: - For high-voltage test techniques, see IEC 60060.
-
Supplier: CSA Group
Description: Applies to the construction and use of sphere-gaps for measuring the peak value of alternating, direct and both full standard and longer tail impulse voltages. Peak values of the disruptive voltages in air are given in tabular form. Note: - For high-voltage test techniques, see IEC 60060.
-
Supplier: Micro-Epsilon Group
Description: Capacitive CSG and CSF sensors are characterized by their extremely flat PCB design and are therefore particularly suitable for gap measurements. The CSF models detect the gap on one side and are therefore suitable for applications with a static side as well as for inspection
- Measurement Range: 0.0393701 inch
- Operating Temperature: -4 to 302 F
- Sensor Technology: Capacitive Linear Position Sensor
-
Description: Kaman's Wireless Air Gap Tool is simple, fast, and accurate.It's designed for static alignment in large-scale hydro generators. It can be used at the time of initial installation and during re-assembly after maintenance procedures. The Air Gap Tool is easily positioned at predetermined
- Gap Sensor / Feeler Gauge Type: Gap Detector / Detection Sensor
-
Description: measurement to get reliable data is performed under the consistent conditions of TEM observation and specimen thickness. The applicable measurement range of band gap energy is more than 2 eV.
-
Supplier: GasLab
Description: diesel and biomass. Specifications Measurement technology gas: Zirconium Oxide (ZrO2) Measurement range: 0.1-25% Output resolution: 0.01 mA or 0.01% O2 Accuracy: (0.1-25%): < 0.25% O2 Response Time (T90): < 15 seconds Repeatability: < 0.25% Sample Flow Effect: ±0.5% of full scale
-
Description: Applies to the construction and use of sphere-gaps for measuring the peak value of alternating, direct and both full standard and longer tail impulse voltages. Peak values of the disruptive voltages in air are given in tabular form. Note: - For high-voltage test techniques, see IEC 60.
-
Supplier: MTI Instruments Inc.
Description: Accumeasure System 9000 is a high-resolution, capacitance-based instrument that provides the perfect solution to many previously unattainable measurement applications. Rapid response time and extremely low noise levels make it ideal for critical measurements of targets such as: • X-Y
- Measurement Range: 0 to 0.49212625 inch
- Sensor Technology: Capacitive Linear Position Sensor
- Features: DC Powered
- Output: Voltage
-
Supplier: Accurex Measurement, Inc.
Description: GapGun BSE (Break Sharp Edge) is a high resolution version of the GapGun that provides accurate, real-time measurements of edge profiles that can be compared to nominal, upper and lower tolerances. This system is 10 to 50 times faster than traditional methods and offers real time feedback for
- Display: Digital Display
- Gage / Instrument Type: Gage Head / Probe, Optical - Laser
- Mounting / Loading Options: Handheld / Portable
- Gaging Technology: Non-contact, Optical
-
Supplier: Electro Optical Components, Inc.
Description: UV10.T2E.10L Applications Water treatment Flame detection Spectroscopy Food inspection UVA, UVB, UVC, UVBC & UVBC2 measurement UV exposure measurement (e.g. erythema)
- Sensitivity: 0.13 A/W
- Spectral Response Range: 230 to 530 nm
- Active Area Diameter or Length: 1.1 to 3.6 mm
- Active Area Height: 1.1 to 3.6 mm
-
Description: This book explores the modern role of measurement science for both the technically most advanced applications and in everyday and will help readers gain the necessary skills to specialize their knowledge for a specific field in measurement. Modern Measurements is divided into
-
Supplier: MTI Instruments Inc.
Description: amount of light received, results in a sensitive, linear output response (Range 2) with a large measurement range and standoff distance. Industries & Applications For This Product Industry Measurement Type Applications Semiconductor Positioning Tape Cartridge Movement Power Generation
- Operating Distance: 0.0050000027 to 0.0020078751 inch
-
Description: chamber designs are verified by measurement results from Microwave Vision Group that validate the accuracy of the solution. Anechoic and Reverberation Chambers fills an important gap in the literature by providing a comprehensive reference to electromagnetic measurements,
-
Interferometers - High precision inline wafer thickness measurement -- interferoMETER IMS5420IP67-THSupplier: Micro-Epsilon Group
Description: The IMS5420IP67-TH absolute interferometer is designed for industrial wafer thickness measurement in challenging environmental conditions such as wafer lapping. The IP67 controller with stainless steel housing provides stable signal quality for inline measurements of silicon wafers and
- Resolution: 1 nm
- Operating Temperature: 50 to 122 F
- Remote Interface: Computer Interface
- User Interface: Digital Interface
-
Supplier: SAE International
Description: measurements. Second, recorded time-shifted data is used to identify intentions of each driver of the surrounding traffic. Third, the real scene is used as start scene for simulation. Reactions of surrounding traffic to the FUT output are simulated using identified intentions from step two.
-
Supplier: SAE International
Description: and to improve performance to reduce specific emissions. The flow velocity in the electrode gap of the spark plug is of great interest for the ignition of the air-fuel-mixture and the early combustion phase of all kinds of SI engines. In these investigations, the flow velocity in the spark
-
Supplier: MTI Instruments Inc.
Description: The Accumeasure D capacitance displacement sensor series amplifier is a truly new revolutionary design that uses the latest technology to convert a highly reliable capacitive electric field measurement (displacement) directly into a highly precise 24 bit digital reading to accurately measure
- Measurement Range: 0 to 0.49212625 inch
- Operating Temperature: 32 to 104 F
- Sensor Technology: Capacitive Linear Position Sensor
-
Supplier: VEGA Americas, Inc.
Description: applications with vapour, buildup, foam generation and condensation, the sensor delivers precise and reliable measured values. The VEGAFLEX 83 is the economical and ideal solution for your application. Your benefit The gap-free hygienic design ensures simple and reliable cleanability The
- Media Type: Liquid
- Meter Technology Type: Radar / Microwave
- Device Classification: Sensor-Only
-
Supplier: ASTM International
Description: 1.1 Laser profiling is a non-contact inspection method used to create a pipe wall profile and internal measurement using a standard CCTV pipe inspection system, 360 degree laser light projector, a measurement by means of infrared sensors and geometrical profiling software. This
-
Description: Uniform procedures for the measurement of radio noise generated by corona from overhead power lines and substations are established in this standard. Measurement procedures in this standard are also valid for other power-line noise sources such as gaps and harmonics; however,
-
Description: 45°/0° reflectance factor standards. The radiometric and spectrophotometric measurement community such as the Council for Optical Radiation Measurements (CORM) has demonstrated the need for such a standard and its application to quality control and quality assessment. This publication
-
Supplier: KEYENCE
Description: TM-3000 2D Inline Optical Micrometer The TM-3000 is a 2D Inline Optical Micrometer designed to expand the capabilities of the traditional micrometer. With the ability to image the entire part in a single field of view, advanced measurements such as widths, diameters, step heights, and angles
- Measuring Range: 0.0016404208333333332 to 0.01968505 ft
- Accuracy: 0.00001968505 inch
- Gap Sensor / Feeler Gauge Type: Gap Sensor
- Measuring Technology: Non-contact, Optical / Laser
-
Supplier: AENOR
Description: Voltage measurement by means of standard air gaps
-
Supplier: KEYENCE
Description: The LJ-G Series accurately measures the surface profile of targets in X and Z directions. The height, width or gap on a surface profile can be measured using 28 measurement modes. Simultaneous measurements can be done at 8 points. E3-CMOS image sensor provides stable
- Resolution: 0.00001181103 inch
- Machine Type: 2-D Scanning / Profiling
- Application: Dimensional Measurement, Profile Measurement
- Control: PC
-
Supplier: CSA Group
Description: values as examples, and methods of measurement. The clause on limits concentrates on the low frequency and medium frequency bands and it is only in these bands where ample evidence, based on established practice, is available. No examples of limits to protect radio reception in the frequency
-
Supplier: ASTM International
Description: thickness by the gages. 1.4 Coating thickness can vary widely across a surface. As a result, obtaining single-point measurements may not accurately represent the actual coating system thickness. SSPC-PA2 prescribes a frequency of coating thickness measurement based on the size of the
Find Suppliers by Category Top
Featured Products Top
-
Get fast results when checking gap and step, radius, and flush/mismatch. The GapGun is used on the production floor to collect accurate and repeatable measurements. 8 to 10 times more productive than manual measurement Improve Measurement Speed. Gap and Step measurement results (read more)
Browse Dimensional Gages and Instruments Datasheets for Accurex Measurement, Inc. -
Date: Tuesday, May 6, 2026 Time: 2:00–2:30 PM EDT Hosted by: Accurex Measurement Are your inspectors still relying on molds and comparators to evaluate edge finishing (read more)
Browse Dimensional Gages and Instruments Datasheets for Accurex Measurement, Inc. -
Rely on a robust tool Proven to take 1 million measurements in one year. Take ultra-fast measurements The GapGun PRO2 has a measurement cycle of just 1 second. Enjoy a portable and ergonomic tool The Gap (read more)
Browse Dimensional Gages and Instruments Datasheets for Accurex Measurement, Inc. -
the level of performance and confidence that are required in high-stakes situations like aerospace or automotive manufacturing. This is where advanced measurement solutions come into play. Introducing GapGun (read more)
Browse Dimensional Gages and Instruments Datasheets for Accurex Measurement, Inc. -
The MeasureReady™ M91 FastHall™ measurement controller is a revolutionary, all-in-one instrument that delivers significantly higher levels of precision, speed, and convenience to researchers involved in the study of electronic materials. Featuring Lake Shore’s (read more)
Browse Magnetic Field Instruments Datasheets for Lake Shore Cryotronics, Inc. -
. The thickness measurement range extends from 0.05 to 1.05 mm. The measurable thickness of air gaps is even up to 4 mm. Maximum precision is essential in the production of semiconductor wafers. An important process step is the lapping of the silicon blanks (read more)
Browse Interferometers Datasheets for Micro-Epsilon Group -
The LLT30x0 laser profile scanners provide calibrated profile data with up to 10 million points per second. Thanks to their high accuracy, high profile frequency and versatility, these powerful scanners are suitable for demanding measurement tasks. They measure and evaluate, e (read more)
Browse 3D Scanners Datasheets for Micro-Epsilon Group -
equipment. One of the main parameters characterizing the quality of the screen is the constancy of the interwire gap (slot opening) along its length. Currently, gap measurements are primarily performed manually using feeler gauges, which is extremely inefficient and unreliable. Our machine enables fully automated, contactless inspection, guaranteeing the highest level of product qual (read more)
Browse Dimensional Gages and Instruments Datasheets for RIFTEK EUROPE Sp. z.o.o. -
Measurement Tool (FMT) — a compact, rugged, and highly accurate solution for fastener inspection in aerospace, automotive, and advanced manufacturing environments. The FMT uses advanced laser technology to measure the flush and gap of installed (read more)
Browse Dimensional Gages and Instruments Datasheets for Accurex Measurement, Inc. -
installation situations. ECT sensors are suitable for the harshest operating conditions and have proven successful, e.g., in the alignment of mirror segments on telescopes, semiconductor production in ultra-high vacuum and mill gap measurement of refiners in the paper industry (read more)
Browse Eddy Current Linear Encoders Datasheets for Micro-Epsilon Group
Conduct Research Top
-
GapmanGen3 Electronic Gap Measurement System for Aircraft Applications
Process control improvement drives new gap measurement techniques. Due to increased standardization of process improvement methods such as SPC and Six Sigma, aircraft structural component manufacturers from Alenia to Lockheed are adjusting output specifications from their measurement instrument
- Innovative Technology from Capacitec Improves Gap Measurement with the Use of Capacitive Non-contact Gap Sensors
-
High Precision Gap Monitoring in Plant and Machinery
/performance ratio. The system shows its strengths primarily with gap measurements in harsh ambient conditions.
-
Advanced Process Control: Bridge the Gap
This quick, one-time registration gives you access to members-only site benefits. The process model itself can be used in an off-line supervisory mode or an on-line measurement and control mode. In an off-line mode, a model-based APC solution can identify the best operating parameters to achieve
-
Eddy Current Displacement Sensors
Non-contact displacement sensors using the eddy current principle have proven their value for measuring displacement, position and gap. Measurements which, a few years ago, were considered impossible, can now be performed successfully. The key to this is the robust and accurate eddyNCDT
-
Dual Technology Film Thickness Measurement
present in a production environment. The essential problem is a capacitive sensor's low sensitivity to changes in film thickness and high sensitivity to changes in the gap between the sensor and a conductive target. Using capacitive and eddy-current sensing technologies together can alleviate some
-
About This Series
This volume is part of the Practical Guide Series developed and published by the ISA, the International Society for Measurement and Control. The Practical Guides were conceived because of a shortage of published material in the field of measurement and control that bridges the gap between theory
-
Six Sigma, Here We Come
Food & Drug Administration (FDA) is pulling from the other side. Regulators' move to "risk-based " manufacturing practice guidelines and endorsement of process analytical technologies (PAT) are indicative of a recognized gap between current pharmaceutical manufacturing practice and its unrealized
More Information Top
-
Quantifying and Exploring the Gap Between FPGAs and ASICs
The use of different timing analysis tools for the FPGA and the ASIC is a potential source of error in the delay gap measurements since the tools may differ in their analysis and that may contribute to timing differences that are not …
-
Ghostbusting: which output gap really matters?
This paper assesses the usefulness of four commonly-used gap measures for a small set of European countries.
-
Code of Federal Regulations > Title 40 - Protection of Environment > Clean Air Act / Air Programs (CAA) > [40 CFR Part 63] National Emission Standards for Haza...
7) If the owner or operator determines that it is unsafe to perform the seal gap measurements required in paragraphs (b)(1) and (b)(2) of this section or to inspect the vessel to determine compliance with paragraphs (b)(5) and (b …
-
http://dspace.mit.edu/bitstream/handle/1721.1/38682/164436344-MIT.pdf?sequence=2
5.3 Gap Measurement Results .
-
http://dspace.mit.edu/bitstream/handle/1721.1/45947/321054581-MIT.pdf?sequence=2
Thus the significance of a gap measured in standard deviations is subject to change with the group variance.
-
Development Of An Automated Image Shearing Microscope For Measuring The Critical Dimensions Of Magnetic Recording Heads.
A considerable amount of work on photomask linewidth measurement has appeared in the literaturel,2 and this has been used in the design of magnetic head gap measurement systems3.
-
Handbook of High-Temperature Superconductivity
It is generally agreed that the superconducting gap measured by tunneling spectroscopy in Bi-2212 increases with decreasing doping below optimal doping [208,218,219,261–263], .
-
IEEE Standard Techniques for High-Voltage Testing
Attention is drawn also to the possibility of erratic sphere- gap measurements with direct voltage due to contamination in the atmos- phere.
Indicates content that may require registration and/or purchase.