Products/Services for Garage Door Solenoid Locks

  • Locks-Image
    Locks - (516 companies)
    ...without use of a key. Rolling security codes help keep electronic deadbolts safe from break ins. Locks and locking systems can also be coupled with security systems, closed camera TVs, intruder detection equipment, garage door openers...
  • Doors-Image
    Doors - (1347 companies)
    ...often use sliding or folding doors for egress on to patios and decks. A sliding door is fitted into a track in a frame and is typically constructed of large panes of glass. Other types of doors include overhead doors for garages, warehouses and other...
  •  
    Deadbolts - (45 companies)
    ...resistant to pressure and force than conventional door locks. Conventional locks can break easily and are relatively easy to tamper with. Deadbolts prevent a door from being forced open. The lock consists of one or more cylinders which are connected...
  • Latches-Image
    Latches - (267 companies)
    ...restraint latches are designed and manufactured in accordance with Federal Motor Vehicle Safety Standard No. 206 (FMVSS 206) from the U.S. National Highway Traffic Safety Administration (NHTSA). This standard establishes requirements for side door locks...
  •  
    Magnetic Locks - (27 companies)
    Magnetic locks are devices that secure door or gate entryways by using magnetic force. Current is supplied to electromagnets to hold or cut off, allowing the door or gate to be opened. These devices are used in commercial applications as well...
  •  
    Overhead Doors - (177 companies)
    Garage doors are designed to enclose and protect the entrances to garages and other large structures. Overhead doors, also known as garage doors, are designed to enclose and protect the entrances to garages and other large structures...
  •  
    Solenoid Valves - (1021 companies)
    Solenoid valves are devices that use a solenoid to control valve activation. They are considered electromechanical control devices used to control liquid or gas flow. An electrical current runs through a coil to control the valve by moving a plunger...
  •  
    Rotary Solenoids - (78 companies)
    ...applications such as door locks where the energized position must be maintained for an extended period of time. The application of a negative electrical pulse unlatches the plunger. Rotary solenoids are also classified based upon their suitability...
  •  
    Floor Locks - (26 companies)
    Floor locks are mechanical components with an adjustable-height pad. They prevent portable equipment from rolling. Floor locks can be mounted to the underside of carts, lift tables, and platform trucks. They are recommended for use on level surfaces...
  •  
    Handles and Pulls (industrial) - (517 companies)
    ...latching or locking mechanism locks the handle in place and requires a key for movement. Handles and pulls with an integral indicator may include a top or side indicator line, a dot, an arrow, or a pointer as a reference. Devices scales use numbering...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire

  • SiD Letter of Intent
    Dedicated tooling is assumed for the insertion of the barrel detectors into the solenoid . .... SiD expects to move on hardened steel rails, grouted and locked to the floor. .... Rail sets for transverse motion (push pull) and door opening in both the beamline and garage positions will be needed.
  • Suppliers to the BMW Z4
    …Control Panel Valeo Cover For Central Control Unit Fischer Automotive Systems Dashboard Switches Valeo Display [8.8" Motorized, Flip-Up] Alpine E-Box Drxlmaier Electrical Steering Column Lock Valeo Electronic Control Unit … Instrument Cluster Continental Integrated Garage Door Opener [Homelink Optional] Johnson … Sideshafts EuWe Eugen Wexler Single Pivot Support Continental Smart Coolant Pump Kolbenschmidt Pierburg Solenoid Valves Stankiewicz Sound…
  • Suppliers to the new BMW 7 Series
    …Electronic control unit for rear wheel steering angle Preh-Werke Electronic stability program esp Bosch Fanfares Hella Gateway module Lear Head up display Nippon Seiki Headlight adjust Johnson Electric Hid ballast Mitsubishi Electric Homelink, the integrated garage door opener Johnson Controls HVAC … Preh-Werke Switches Delphi Wiring harnesses Leoni EXTERIOR 2 x damper engine hood - lock Stabilus 2 x … Friedrich Boysen Rear-differential cover in aluminium Mazzucconi Secondary air valve Kolbenschmidt Pierburg Solenoid valves Kolbenschmidt Pierburg…
  • A FINITE ELEMENT MODEL FOR EJECTION OF GREEN PARTS AFTER PM COMPACTION
    …for use in engines, transmissions, braking and suspension systems, and bodies and interiors ( locks , rearview mirror mounts … Products – Fluid power applications such as valve plates and piston barrels, and solenoid components are some .... • Consumer Products – Examples are power tools (ratchets, blade holders, rotor cores) and household items (window brackets, pepper grinder mechanisms, loudspeaker magnetics, automatic garage door opener components).
  • Bluetooth based implementations for realising new consumer systems
    B. Automatic Garage Door Opener. .... gets on which opens the latch by supplying 220V through relay to a solenoid attached to the … seconds to close the door and finally the first switch gets off and solenoid locks the door.
  • Suppliers to the new VW Golf
    …Alternator Bosch AM/FM/TV amplifier Laird Technologies AM/FM/TV window antenna Laird Technologies Amplifier Bosch Amplifier for sound system Blaupunkt Anti- lock brake system, electronic stability … sensor Continental Automotive Systems Door control unit Kostal ECU … Hella Homelink (the integrated garage door opener) Johnson Controls … ZF Shifting systems ZF Simmerring radial shaft seals for engine and gearbox Freudenberg Solenoid valves Kolbenschmidt Pierburg…
  • Suppliers to the Mercedez-Benz C-Class
    …Harness for adaptive suspension systems Hirschmann Automotive Harness for brake lining wear indication Hirschmann Automotive Headunit High Mitsubishi Electric Infotainment system including voice control navigation Harman/Becker Integrated garage door opener HomeLink Johnson Controls … window, Mirror Adjustment, Central Locking , Trunk Release, Seat Adjustment … seals, elastomer seals, O-Ringsm, encoder) Freudenberg Shaft seal for gear box Hutchinson/Paulstra Solenoid valves Kolbenschmidt Pierburg…
  • Grainger.com
    ○ Gas Solenoid Valve(1). .... ○ Gate Lock (2). .... ○ Gate/ Garage Door Opener(3) .
  • Firmware and hardware design of a novel door locking system
    Examples of built-in features exploited for use in electronic locking are; Analog to Digital Converters which are able detect state of the lock e.g. when employed at a car garage , Pulse Width Modulation (PWM) which assists in the actuation of .... The locking mechanism consists of a solenoid , a spring (fitted in the solenoid), ‘solenoid bar’ (a rectangular .... This happens in 3/32 of a second (controlled by the software) and the door is unlocked.
  • Popular Products In Office Machines - Big Bruin
    With new patent-pending printer and solenoid burnout protection technology, the... .... • Compact CPU Garage with CPU Floor - Black - Fits SFF and Usff Chassis Only. .... It features a ventilated shell, removable front and rear access doors . .... Vasario cash drawer family is competitively priced and includes features, such as multifunction locks and drawer status…