Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Precision Engine Controls Corp.
Description: Today’s high performance and low emissions, larger gas turbines demand more than just reliable fuel control valve operation. They demand stable, fast and ACCURATE fuel flow control. Building on over a quarter century of electric fuel metering valve experience, the AVG
- Media: Gas
-
Supplier: RS Components, Ltd.
Description: 1.5" Angle Valve,0-16 bar, for gas
- Valve Size: 1.5 inch
- Pressure Rating: 232.06032 psi
- Media: Air
- Valve Type: Angle Valves
-
Supplier: Chemac Inc./Uraca/Uhde HPT/Gather/BHDT
Description: Pneumatic Actuated Overflow Valve Recommended and utilized in plants that run in an overflow condition for long periods. A multifunction valve especially designed as an § Automatic overflow valve § Pressure limiting valve § Bypass valve Regulates large flow
- Media: Air, Gas, Water
- Valve Type: Control Valves
-
-
Supplier: KZVALVE
Description: The KZValve Bronze 2-Way Ball Valves are engineered for actuation and designed to work with the KZValve actuators. These reliable valves are proven performers season after season. • ¼" to 2" bronze 2-way ball valves • Valve body: C84400 bronze • Ball: 316 stainless steel
- Valve Size: 1 inch
- Pressure Rating: 600 psi
- Number of Ports/Ways: 2
- Flow (Cv): 43
-
Supplier: KZVALVE
Description: The KZValve Bronze 2-Way Ball Valves are engineered for actuation and designed to work with the KZValve actuators. These reliable valves are proven performers season after season. • ¼" to 2" bronze 2-way ball valves • Valve body: C84400 bronze • Ball: 316 stainless steel
- Valve Size: 2 inch
- Pressure Rating: 600 psi
- Number of Ports/Ways: 2
- Flow (Cv): 108
-
Supplier: KZVALVE
Description: The KZValve Bronze 2-Way Ball Valves are engineered for actuation and designed to work with the KZValve actuators. These reliable valves are proven performers season after season. • ¼" to 2" bronze 2-way ball valves • Valve body: C84400 bronze • Ball: 316 stainless steel
- Valve Size: 0.75 inch
- Pressure Rating: 600 psi
- Number of Ports/Ways: 2
- Flow (Cv): 30
-
Supplier: KZVALVE
Description: The KZValve Bronze 2-Way Ball Valves are engineered for actuation and designed to work with the KZValve actuators. These reliable valves are proven performers season after season. • ¼" to 2" bronze 2-way ball valves • Valve body: C84400 bronze • Ball: 316 stainless steel
- Valve Size: 0.5 inch
- Pressure Rating: 600 psi
- Number of Ports/Ways: 2
- Flow (Cv): 15
-
Industrial Valves - Valve, 5 port, manual actuator - togglelever, 1/4 in. NPT, gas valve -- 70070669Supplier: Allied Electronics, Inc.
Description: 200 Series Gas Valve SMC's valve series offer industry leading valve performance advancements such as remarkably high flow capacities from very compact designs, low power consumption, high speed response, long life, built-in surge suppression and indicator lights.
-
Supplier: DynaQuip Controls
Description: The DynaMatic EHH2 series of electrically actuated brass valves offers an excellent option for automated applications requiring durable yet economical brass. These automated valves fit a wide range of applications, and all models are pre-sized for clean water, air, or light oil
- Valve Size: 0.5 to 4 inch
- Number of Ports/Ways: 2
- Number of Ports: 2
- Media: Air, Gas, Hydraulic Fluid, Wastewater, Water
-
Supplier: Precision Engine Controls Corp.
Description: Today’s high performance and low emission industrial turbine engines require more than just reliable fuel flow control. They need fast, accurate, and stable fuel flow control while operating under varying supply pressures, contamination levels, and gas conditions. PECC's RGV all-electric
- Media: Gas
-
Supplier: Clippard
Description: These direct actuating valves offer an extremely fast response time for accurate dosing of minute volumes with the same long life you expect from the original Clippard EV line of electronic valves, now in a 8 mm cartridge package. The valve was designed with a unique patented
- Media Temperature: 32 to 122 F
- Number of Ports/Ways: 3
- Power: 12 to 24 volts
- Media: Air, Water
-
Supplier: Allied Electronics, Inc.
Description: 200 Series Gas Valve SMC's valve series offer industry leading valve performance advancements such as remarkably high flow capacities from very compact designs, low power consumption, high speed response, long life, built-in surge suppression and indicator lights.
-
Supplier: Precision Engine Controls Corp.
Description: Precision's all-electric HFG2.0 gas valve is specifically designed for high-temperature, hazardous applications providing precise control for main and pilot, dry-low emissions (DLE) applications on 1MW-30MW industrial gas turbine engines. The HFG2.0 valve has Natural
- Media: Gas
-
Supplier: Precision Engine Controls Corp.
Description: variations in pressure and temperature providing the precise fuel flow demanded under varying conditions. Fuel flow measurement is as simple as reading the valve feedback. Valve feedback is given in terms of fuel flow; and valve position and is especially suited for DLE
- Media: Gas
-
Supplier: VAT, Inc.
Description: Analysis of the residual gases at base pressure with the gate valve open. Very compact. Gate valve: see section «A», Mini UHV gate valves Series 010. Bypass valves exchangeable: type NUPRO with seat made of Kel-F (bakeable to 90°C), with manual actuator: type SS-4BKT,
- Number of Ports/Ways: 2
- Features: Bolt Flange
- Media: Gas
- Valve Type: Gate / Knife Valves
-
Supplier: Accuris
Description: Components for fire extinguishing systems using gas - Requirements and test methods - Container valve assemblies and their actuators; selector valves and their actuators; nozzles; flexible and rigid connectors; and check valves and non-return valves
-
Supplier: Chemac Inc./Uraca/Uhde HPT/Gather/BHDT
Description: Pneumatically Actuated Pressure Maintaining Valve Holds the discharge pressure constant, independent of the counter pressure. Recommended for multi-consumer operation. No pressure loss in case of switching to additional consumers thus increasing § Safety of the service personnel §
- Media: Air, Gas, Water
- Valve Type: Pressure Relief Valves
-
Supplier: Accuris
Description: Guidelines for the Specification of Linear and Rotary Gas Over Oil Valve Actuators
-
Supplier: Accuris
Description: Components for fire-extinguishing systems using gas \x97 Requirements and test methods \x97 Container valve assemblies and their actuators; selector valves and their actuators; nozzles; flexible and rigid connectors; and check valves and non-return valves
-
Supplier: DynaQuip Controls
Description: The DynaMatic EYSG Series of electrically actuated stainless steel three-way valves offers and excellent option for automated diverter-type applications where corrosion-resistant stainless steel is required. The EYSG Series uses our DE and MA Series electric actuators. The EYSG Series
- Valve Size: 0.5 to 2 inch
- Pressure Rating: 1,000 psi
- Number of Ports: 3
- Media Temperature: -20 to 450 F
-
Description: valve and manifold and non-return valves installed in pilot lines, except those valves that are tested in combination with non-electrical control devices. It is required that non-return and check valves allow the passage in the direction of flow and prevent flow in the
-
Supplier: CSA Group
Description: valve and manifold and non-return valves installed in pilot lines, except those valves that are tested in combination with non-electrical control devices. It is required that non-return and check valves allow the passage in the direction of flow and prevent flow in the
-
Supplier: ASCO
Description: These 2-way normally closed valve bodies are designed for on/off control of commecial or industrial gas burners. The V710(B) is designed exclusively for use with the AH(E) Hydramotor® actuator. The AH(E) Hydramotor valve consists of two assemblies; the V710(B) valve body
- Valve Size: 1 inch
- Number of Ports/Ways: 2
- Flow (Cv): 20
- Media Temperature: -40 to 150 F
-
Supplier: ASCO
Description: For compressed air and vacuum, the Numatics poppet valves are ideal for single acting cylinders, air bellows, and vacuum material handling. Features: Solenoid pilot actuated 3-way design Use with air or neutral gas AC & DC voltages available Cad drawings available High flow
- Pressure Rating: 24 to 145 psi
- Media Temperature: 23 to 122 F
- Number of Ports/Ways: 3
- Media: Air, Compressed Air
-
Supplier: SAE International
Description: Natural gas is a promising alternative fuel for internal combustion engine application due to its low carbon content and high knock resistance. Performance of natural gas engines is further improved if direct injection, high turbocharger boost level, and variable valve actuation
-
Supplier: Allied Electronics, Inc.
Description: ACTUATOR, PNEUMATIC,NC VALVE WITH ATTACHING SCREWS
-
Description: Nor-Cal elastomer sealed pneumatic gate valves have a vacuum range of 1x10-9 Torr. Nor-Cal gate valves have a slim profile, shorting the gas path. Nor-Cal gate valves are electropolished inside and out to improve corrosion resistance.
- Operating / Bake-out Temperature: 302 F
- Port Flange & Seal Type: ANSI ASA, ISO
- Valve Seat Seal: Elastomeric Seal / O-ring
- Type: Gate Valve
-
Supplier: Spirax-Sarco
Description: A 2-port pneumatically actuated on /off bronze valve for use on water, air, oil and gases. It can also be used on lower specification steam applications. A pneumatic signal acts on the actuator piston to open or close the valve with a spring return action. The valve plugs
- Actuation Method: Pneumatic
-
Supplier: VAT, Inc.
Description: Analysis of the residual gases at base pressure with the gate valve open. Line of sight between analyzer and process chamber. With bypass valves Pressure reduction of the process gas by means of two bypass valves with orifice Analysis of the residual gases at base
- Features: Actuator Shaft / Stem Bellows
- Valve Seat Seal: Elastomeric Seal / O-ring, Metal Seal
- Type: Gate Valve
- Port Flange & Seal Type: Metal Seal (Wire / Copper Gasket)
-
Supplier: Allied Electronics, Inc.
Description: Actuator, Pneumatic, No Valve with Attaching Screws
-
Supplier: Spirax-Sarco
Description: actuator, and either or both microswitches may be wired to a Building Management System if required. Note: The BT1050 blowdown timer uses one switch only to indicate 'valve fully closed' or 'valve not fully closed' positions, and does not indicate that the valve has opened
- Pressure Rating: 739.69227 psi
- Number of Ports: 2
- Media Temperature: 176 F
- Number of Ports/Ways: 2
-
Description: Nor-Cal copper sealed pneumatic gate valves have a vacuum range of 1x10-10 Torr. Nor-Cal gate valves have a slim profile, shorting the gas path. Nor-Cal gate valves are electropolished inside and out to improve corrosion resistance.
- Operating / Bake-out Temperature: 392 F
- Port Flange & Seal Type: Conflat®
- Valve Seat Seal: Elastomeric Seal / O-ring, Metal Seal
- Type: Gate Valve
-
Supplier: DynaQuip Controls
Description: The P5C DynaMatic Series of high-cycling pneumatically actuated flanged carbon steel valves are engineered and manufactured to handle severe service applications, yet are economical enough for everyday general chemical flow control. DynaQuip’s pioneering direct mount valve
- Valve Size: 0.5 to 4 inch
- Pressure Rating: 285 psi
- Number of Ports: 2
- Media Temperature: -4 to 392 F
Find Suppliers by Category Top
Featured Products Top
-
• Energy saving sleep mode will activate with the lack of non- condensable gases • Proprietary microprocessor control for all sensing • Includes ½” Globe-T SW isolation valves for liquid, foul gas and suction lines (read more)
Browse Tempering Valves and Thermally Actuated Valves Datasheets for Parker Sporlan Division -
The PVS is an innovative design which combines several different functions into one compact valve station. It was designed for simplified installation as well as to overcome corrosion issues encountered in harsh environments by utilizing plated and stainless steel components. Being weld-in, the (read more)
Browse Tempering Valves and Thermally Actuated Valves Datasheets for Parker Sporlan Division -
Pneumatic Actuator with 3-Way Stainless Steel Ball Valve (PYSA - HP Series) The PYSA DynaMatic Series of high-cycling pneumatically actuated 3-way diverter stainless steel valves offer (read more)
Browse Ball Valves Datasheets for DynaQuip Controls -
equipment, materials, or personnel. Oil and gas applications span a broad range of environments ranging from pipelines to processing. Automated fail-safe actuators operate in all of these applications. Fail-safe valves offer value in a variety of (read more)
Browse Valve Actuators Datasheets for Indelac Controls, Inc. -
Customer Metroval specified Rotork intelligent IQ3 multi-turn electric actuators, as well as CP and GP pneumatic actuators, to control plug and butterfly valves on an FPSO, which will operate in the LIBRA oil fields in the Atlantic Ocean’s Santos Basin. The FPSO operating at the site is (read more)
Browse Electric Valve Actuators Datasheets for Rotork plc -
integrated control package. Later on, bigger, explosion-proof enclosures rated NEMA 7 and 9 were used, allowing electric valve actuator to be installed in various hazardous locations such as oil fields, chemical plants or gas pipelines. See blog about NEMA RATINGS The development of high quality, long (read more)
Browse Electric Rotary Actuators Datasheets for Indelac Controls, Inc. -
frac gate valves (frac valves) and well completion actuators using steel alloys, stainless steels and super alloys, such as Inconel and MP35N. Key Features and Applications Gate Valves (Frac Valves) RBS provides (read more)
Browse Datasheets for Rockford Ball Screw -
frac gate valves (frac valves) and well completion actuators using steel alloys, stainless steels and super alloys, such as Inconel and MP35N. Key Features and Applications Gate Valves (Frac Valves) RBS provides several (read more)
Browse Datasheets for Rockford Ball Screw -
doesn’t mean you’ll have to do without the usual Bansbach gas spring quality or flexibility: The extension force of the gas springs is adjusted to your requirements for the bearing springs via a valve. So you get a quick alternative to the individually manufactured gas spring in the proven (read more)
Browse Gas Springs Datasheets for Bansbach Easylift® -
Lee Shuttle Valves are miniature, 3 port, hydraulic valves that allow fluid to flow from one of two inlet sources to a common outlet. They are small enough to fit right into the head of an actuator, saving both space and weight. As with all Lee Inserts, they require no (read more)
Browse Hydraulic Valves Datasheets for Lee Co. (The)
Conduct Research Top
-
Valve Actuator Opportunities with Shale Gas in the U.S. in 2014
Domestic Natural Gas Liquids (NGLs) production is projected to increase by more than 45% by 2040. What are the resulting opportunities for valve actuator manufacturers?
-
Household Gas Valve Electric Actuator PMDC Motor
In order to eliminate the fire safety hazard caused by gas leakage, an intelligent actuator that integrates the functions of gas leakage detection, signal transmission, control of motor start, and automatic closing of gas valve came into being.
-
Motor Selection for HVAC Gas Valve Actuators
The purpose of this paper is to highlight and compare motor technologies available for the actuation of gas valves used in heating, ventilation and air conditioning (HVAC) systems. HVAC systems include low cost, electronically controlled valves for fluid flow modulation and shut-off purposes
-
Motion System Options for HVAC Gas Valve Actuators
Some control valves are opened and closed manually at the valve stem, while electronic valves incorporate an actuator to move the stem with control from a motor and drive system. Designers have three motor types to choose from, depending on the application requirements. Here's a summary
-
Variable Leak Valves: Fine Leak
All-metal MLV series leak valves are specifically designed to control gas admission into ultrahigh vacuum systems. They are manually actuated and ideally suited for handling hot or corrosive gases commonly used in demanding research environments. The valve body is constructed of type 304 stainless
-
Variable Leak Valves: Precision Leak
All-metal ULV series precision ultrahigh vacuum leak valves are designed to control gas admission into high and ultrahigh vacuum systems. They are manually actuated via a cantilever arm fitted with extra-fine pitch threads for precise adjustment. They are ideally suited for handling hot
-
Different Types of Pressure Control Valves
, which depends on an external signal for its actuation, which normally comes from a digital pressure regulator. In certain applications, like ventilators and anesthesia machines, the flow must be consistent at all times. Variations in the flow of gases can lead to serious injury or death. That's why
-
Valve Actuators and Positioners Go Digital
Fieldbus is the name of a family of industrial computer network protocols used for real-time distributed control, standardized as IEC 61158. Advanced digital fieldbus technology has been successfully used in oil and gas, petrochemical, pulp and paper, and other industries. This technology has also
More Information Top
-
http://dspace.mit.edu/bitstream/handle/1721.1/64599/727067763-MIT.pdf?sequence=2
This concept is used in [6], [48], and [45] to actuate gas valves .
-
Handbook of Pyrotechnics
Fig. 4:28 Normally open cartridge- actuated gas valve after firing.
-
Electrostatically driven gas valve with high conductance
The response time of the electrostatically actuated gas valve [l] is limited by a low natural frequency of the flapper part.
-
Springer Handbook of Nanotechnology
Sato, M. Shikida: An electrostatically actuated gas valve with S-shaped film element, J. Mi- cromech. Microeng.
-
Federal Register > Wednesday, January 10, 1996 > [61 FR 864] Small Passenger Vessel Inspection and Certification
7) A gas actuated valve or device must be capable of manual override at the valve or device.
-
http://dspace.mit.edu/bitstream/handle/1721.1/64579/727050729-MIT.pdf?sequence=2
Since PDMS will be used for the oxygen permeable membrane, water evaporation through the membrane can become problematic for any gas actuated valves .
-
http://dspace.mit.edu/bitstream/handle/1721.1/54643/606578573-MIT.pdf?sequence=2
[109] Sato K and Shikida M 1994 An electrostatically actuated gas valve with an S- shaped film element J. Micromech. Microeng.
-
http://dspace.mit.edu/bitstream/handle/1721.1/27105/56835933-MIT.pdf?sequence=2
[79] Shikida, M.; Sato, K.; Tanaka, S.: Electrostatically actuated gas valve with large conductance.
Indicates content that may require registration and/or purchase.