Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Hydrofarm, Inc.
Description: The PPM-4 is the simplest, safest and most affordable CO2 controller available today... from any manufacturer. Perfect for controlling LP or natural gas generators with PPM accuracy. The PPM-4 is a two-piece controller that includes a wall mounted infrared sensor with a 10 ft. cord and
-
Supplier: Hansen Technologies Corporation
Description: Calibration Kit includes portable carrying case with space for two 17 liter gas cylinders, valve, and hose connection to sensor. Cylinder will calibrate approximately three sensors. Gas cylinders sold separately.
-
Supplier: Electro Optical Components, Inc.
Description: SemeaTech 4S PID Sensor is a simple plug-and-play sensor and able to deliver a dynamic and dependable response to thousands of volatile organic compounds (VOCs) across many diverse applications. The sensor incorporates lamps of exceptional brightness and stability enabling
- Operating Temperature: -40 to 122 F
- Operating Humidity: 15 to 90 %
- Electrical Outputs: Analog Voltage
- Number of Gases Monitored: Multi Gas
-
-
Supplier: Imego
Description: We have developed a wireless humidity detection system, which use the inexpensive magnetoelastic resonance (MER) sensors for wireless and remote detection of humidity. With this reader, a MER sensor can bedetected at a 40cm distance. The wireless humidity detection
- Technology: Capacitive
- Display: Digital Readouts
- Form Factor: Instrument, Meter / Indicator
- Application: Moisture in Bulk Solids / Powders, Moisture in Gases / Air
-
Supplier: Bacharach, Inc.
Description: Infrared or semiconductor sensor options System solution for 1, 2, 4 or 6 sensors Detects refrigerants, CFC, HCFC, HFC, Ammonia, Carbon Dioxide and combustible gases IP66 housing options, including remote and duct mount sensors Built-in relay for 1 or 2 pre-set alarm levels The
- Operating Temperature: -40 to 122 F
- Measurement Type: %LEL, %Volume, Trace
- Gas Types: Ammonia (NH3), Carbon Dioxide (CO2), Halocarbons (Refrigerants)
- Instrument Type: Detector
-
Supplier: Accuris
Description: Plastics - Film and sheeting - Determination of water vapour transmission rate - Part 4: Gas-chromatographic detection sensor method
-
Supplier: Accuris
Description: Plastics - Film and sheeting - Determination of water vapour transmission rate Part 4: Gas-chromatographic detection sensor method
-
Supplier: CO2Meter.com
Description: The AM4203-FC A2L Refrigerant Leak Detection Sensor detects A2L gases (including R32, R454A, R454B and R454C), and A3 gas R290. Based on NDIR (Non-Dispersive Infrared) technology, AM4203 Series could detect and monitor refrigerant gas leakage and provide early warning. It
- Measurement Type: %Volume
- Features: Other
- Number of Gases Monitored: Single Gas
-
Supplier: Ultra Energy
Description: PET Gas Detection Assembly The Ultra Electronics PET Facility Stack Monitor uses a ‘bypass’ method of measurement. The bypass measurement involves drawing a continuous sample from the stack and detecting the radioactive concentration in a measurement chamber. The PET Gas
-
Supplier: Pem-Tech, Inc.
Description: Model PT2008 Monitor interfaces with up to 64 Ultra 1000 series sensors, toxic and combustibles over wireless network. Operating frequency is 900 MHz. Displays sensor gas reading and status like sensor calibration, fault and battery voltage. Also available with real time
- Number of Channels: 64
- Operating Temperature: -58 to 185 F
- Operating Humidity: 15 to 90 %
- Measurement Type: %LEL, Trace
-
Supplier: Safeguard Analytics
Description: Model SA-200 is an advanced single gas sensor transmitter designed for use with Safeguard Analytics complete range of Model SA2 "smart sensor modules". A diffusion based sensor, with the gas type and sensitivity range determined by installing an
- Measurement Type: %LEL, %Volume, Leakage, Trace
- Gas Types: Ammonia (NH3), Bromine (Br2), Carbon Monoxide (CO), Chlorine (Cl2), Chlorine Dioxide (ClO2), Hydrogen (H2), Hydrogen Chloride (HCl), Hydrogen Cyanide (HCN), Hydrogen Sulfide (H2S), Nitric Oxide (NO), Nitrogen Dioxide (NO2),
- Features: Other
- Number of Gases Monitored: Single Gas
-
Supplier: RS Components, Ltd.
Description: Durable Socket for 8-series sensors
-
Supplier: Electro Optical Components, Inc.
Description: Electro Optical Components introduces a series of revolutionary high sensitivity, high performance, low power &, small size gas imaging detector modules. Because they operate at higher temperatures (140K vs 77K) than other cooled MID IR Arrays, they last longer. They can detect more than 400
- Operating Temperature: -40 to 140 F
- Electrical Outputs: Analog Voltage
- Measurement Type: Leakage
- Gas Types: Methane (CH4) / Natural Gas
-
Supplier: Safeguard Analytics
Description: Fully scalable gas detection control systems for continuous monitoring and measurement of gases in both local and distributed environments, complete with alarm capabilities. The SCX supports both analog and digital devices, accommodating up to 32 sensors and eight distributed
- Operating Temperature: -40 to 140 F
- Operating Humidity: 0 to 99 %
- Measurement Type: %LEL, %Volume, Leakage, Trace
- Application: Ambient Air Monitoring, Confined Space Monitoring, Continuous Emissions Monitoring, Personal Exposure Monitoring
-
Supplier: Acme Engineering Products
Description: The ACME Wireless MultiSet series is a microprocessor-based multipoint multigas wireless detection and control system that can be used with the wireless CO and NO2 GasPost sensors. The communication between the Control Panel and the remote GasPost sensor/transmitters is
- Operating Temperature: 32 to 104 F
- Operating Humidity: 0 to 95 %
- Number of Channels: 8
- Electrical Outputs: Analog Current, Switch
-
Supplier: Angst+Pfister Sensors and Power
Description: Simultaneous detection of oxygen, temperature & humidity Output signal digital UART (modbus protocol) or analog 4-20 mA Power saving sleeping mode for IoT and battery solutions No warm up time No temperature and humidity influence Fast response time Small size, no orientation effect
- Electrical Outputs: Analog Current
-
Supplier: Acme Engineering Products
Description: The ACME CEL-4 QuadSet series is a microprocessor-based up to 4 channels multigas detection and control system that can be used with GasPost sensors. The communication between the Control Panel and the remote Sensor-Transmitters is accomplished through a true RS485 daisy chain
- Number of Channels: 4
- Operating Humidity: 5 to 95 %
- Application: Ambient Air Monitoring
- Electrical Outputs: Analog Current, Switch
-
Supplier: Acme Engineering Products
Description: The Acme Combustible gas sensor/transmitter measures the concentration of the target gas in an enclosed area and produces a proportional analog output signal. The Acme 40-ST Combustible Gas sensor is explosion-proof. The enclosure of the sensor/transmitter
- Operating Temperature: -4 to 120 F
- Operating Humidity: 10 to 95 %
- Measurement Type: %LEL
- Electrical Outputs: Analog Current, Analog Voltage
-
Supplier: Safeguard Analytics
Description: The SA2 Smart Sensor Module combines conventional gas sensing technologies with advanced signal processing for diverse safety and environmental monitoring applications. Each module features a gas detection sensor and a microprocessor-based conditioning circuit with
- Measurement Type: %LEL
- Gas Types: Combustible Gas
-
Supplier: Acme Engineering Products
Description: increased use of gas detection in maintenance and industrial facilities, the GasPost allows installers and users to meet code requirements in economical detection equipment. The GasPost contains all the well-known standard features of ACME’s gas detection line; a
- Operating Temperature: -4 to 104 F
- Operating Humidity: 15 to 90 %
- Gas Types: Ammonia (NH3), Carbon Monoxide (CO), Chlorine (Cl2), Combustible Gas, Hydrogen (H2), Hydrogen Sulfide (H2S), Nitrogen Dioxide (NO2), Oxygen (O2), Sulfur Dioxide (SO2), Toxic Gas
- Electrical Outputs: Analog Current, Analog Voltage, Switch
-
Description: ISO 15106-4:2008 specifies an instrumental method for determining the water vapour transmission rate of single-layer plastic film and sheet, as well as multi-layer structures including plastics, using a gas chromatograph. The method provides rapid measurement over a wide range of water vapour
-
Supplier: CSA Group
Description: ISO 15106-4:2008 specifies an instrumental method for determining the water vapour transmission rate of single-layer plastic film and sheet, as well as multi-layer structures including plastics, using a gas chromatograph. The method provides rapid measurement over a wide range of water vapour
-
Supplier: Accuris
Description: Plastics \x97 Film and sheeting \x97 Determination of water vapour transmission rate \x97 Part 4: Gas-chromatographic detection sensor method
-
Supplier: Dynament
Description: Dynament’s flameproof gas sensor heads are designed to accommodate a wide selection of sensing technologies,including infrared (NDIR), catalytic (pellistor), and electrochemical sensors, allowing for the detection of a broad spectrum of gases depending on the installed
- Operating Temperature: -4 to 140 F
- Operating Humidity: 0 to 95 %
- Gas Types: Carbon Dioxide (CO2), Combustible Gas, Hydrocarbons, Toxic Gas
- Features: Hazardous Environments
-
Supplier: ams
Description: The AS-MLV-P2 high-performance sensor component is highly sensitive to volatile organic compounds for superior monitoring of indoor air quality. Produced using a combination of thin-film, thick-film and other patent-pending proprietary technologies. The AS-MLV-P2 component is available in a
- Operating Temperature: 32 to 122 F
-
Supplier: SAE International
Description: A spectroscopic trace gas sensor using a distributed feedback diode laser at \u03bb=1.53 μm and based on quartz enhanced photoacoustic spectroscopy technique is described. The sensor is capable of quasi-simultaneous quantification of trace ammonia, hydrogen cyanide, and
-
Supplier: Dynament
Description: Dynament’s non-certified gas sensor heads are designed to accommodate a variety of sensing technologies, including infrared (NDIR), catalytic (pellistor), and electrochemical sensors, enabling detection of a broad range of gases depending on the sensor installed.
- Operating Humidity: 0 to 95 %
- Gas Types: Carbon Dioxide (CO2), Combustible Gas, Hydrocarbons, Nitric Oxide (NO), Toxic Gas
-
Supplier: Honeywell Analytics, Inc.
Description: combustible gas detection elements, the Model 705 High Temperature Sensor has a very stable baseline allowing alarm trip points to be set as low as 5% LEL across a temperature range of -25°C to +150°C (-3°F to +302°F). The gas measuring range can be configured from 0-20%
- Operating Temperature: -13 to 302 F
- Operating Humidity: 10 to 99 %
- Measurement Type: %LEL
- Features: Ambient Air Monitoring, Detector, Fixed, Hazardous Environments, Monitor, Process Gas
-
Supplier: Honeywell Analytics, Inc.
Description: display, simple 4 button operation, 3 fully configurable relay outputs and selectable sink, source or isolated 4-20mA signal. The sensor and transmitter is common for all gas types. Sensor The Apex Sensor can be mounted directly on the transmitter or remotely up to 100m
- Operating Temperature: -40 to 150 F
- Operating Humidity: 0 to 99 %
- Response Time: 12 seconds
- Measurement Type: %LEL, %Volume, Trace
-
Supplier: Dynament
Description: in portable gas detection equipment. As an added benefit, all models include a pre-characterized 0–2% propane (C₃H₈) range as standard, enhancing versatility across a wide range of gas detection applications. These sensors leverage proven non-dispersive infrared
- Operating Humidity: 0 to 95 %
- Gas Types: Carbon Dioxide (CO2), Combustible Gas, Hydrocarbons, Toxic Gas
-
Supplier: Pem-Tech, Inc.
Description: Ultra 1000 series is a microprocessor based addressable sensor for detection of combustible gases. The self- contained sensor features user friendly interface and menu driven calibration procedure and configuration. The complete sensor consists of a stainless steel
- Operating Temperature: -40 to 158 F
- Operating Humidity: 10 to 90 %
- Measurement Type: %LEL
- Electrical Outputs: Analog Current, Switch
-
Supplier: FIS Inc.
Description: The SP-11 is a tin di-oxide semiconductor gas sensor which has a high sensitivity to methane, propane, butane and other hydrocarbons with reduced sensitivity to alcohol. The SP-11 is suitable for general hydrocarbon gas detection.
- Operating Temperature: 14 to 140 F
- Operating Humidity: 95 %
- Gas Types: Combustible Gas, Hydrocarbons, Hydrogen (H2), Methane (CH4) / Natural Gas
- Number of Gases Monitored: Multi Gas
-
Supplier: Pem-Tech, Inc.
Description: Model PT295-LEL is a microprocessor-based sensor designed to combustible hydrocarbons in % volume level. The unit features easy one-man calibration initiated by simply activating a magnetic switch and applying the gas. The complete sensor consists of a stainless steel
- Operating Temperature: -40 to 175 F
- Operating Humidity: 10 to 95 %
- Measurement Type: %LEL
- Electrical Outputs: Analog Current, Switch
-
Supplier: Pem-Tech, Inc.
Description: Model PT395-LEL is a microprocessor-based sensor designed to combustible hydrocarbons in % volume level. The unit features easy one-man calibration initiated by simply activating a magnetic switch and applying the gas. The complete sensor consists of a stainless steel
- Operating Temperature: -40 to 158 F
- Operating Humidity: 10 to 90 %
- Measurement Type: %LEL
- Electrical Outputs: Analog Current, Switch
-
Supplier: FIS Inc.
Description: The SB-11A is a tin dioxide semiconductor gas sensor which has an excellent performance in methane, propane, butane and other hydrocarbons detection with significant low power consumption concept (120 mW). High sensitivity, low sensitivity to noise gases, quick response speed
- Operating Temperature: -4 to 122 F
- Operating Humidity: 95 %
- Gas Types: Combustible Gas, Hydrocarbons, Hydrogen (H2), Methane (CH4) / Natural Gas
- Number of Gases Monitored: Multi Gas
Find Suppliers by Category Top
Featured Products Top
-
combustible and toxic gas monitoring, most widely-used gas detection technologies, gas detection instrumentation approvals information, and gas sensor placement guidelines. (read more)
Browse Gas Sensors Datasheets for MSA Safety -
Safeguard Analytics Provides Gas Detection Solutions for (read more)
Browse Gas Sensors Datasheets for Safeguard Analytics -
Are You Ready for Connected Safety? Evaluate Your Gas Detection Program Implementing a connected safety program doesn’t happen overnight. Answer these brief questions to evaluate your current gas detection program and determine the capabilities that are already in place and what is most important to your program moving forward. (read more)
Browse Gas Sensors Datasheets for MSA Safety -
Safeguard Analytics Solutions for Gas Detection and Monitoring in Water and Wastewater Treatment (read more)
Browse Gas Sensors Datasheets for Safeguard Analytics -
Electro Optical Components. Electro Optical Components offfers a broad array of Gas and Particle Detection Systems including NDIR, (read more)
Browse Gas Sensors Datasheets for Electro Optical Components, Inc. -
The product features of the smartGAS thermal conductivity gas detector modules are: Low noise, sensitive (low detection limits) Compact, robust, corrosion resistant (read more)
Browse Gas Sensors Datasheets for Electro Optical Components, Inc. -
Instantly detect pressurized gas leaks with this high-precision, omni-direction acoustic detector utilizing Gassonic® ultrasonic technology. Works even when traditional methods of gas detection are unsuitable or dependent on ventilation. The (read more)
Browse Gas Sensors Datasheets for MSA Safety -
The ACME CEL-4 QuadSet series is a microprocessor-based up to 4 channels multigas detection and control system that can be used with GasPost sensors. The communication between the Control Panel and the remote Sensor-Transmitters is accomplished through a true RS485 daisy chain communication (read more)
Browse Gas Sensors Datasheets for Acme Engineering Products -
The ACME Wireless MultiSet series is a microprocessor-based multipoint multigas wireless detection and control system that can be used with a wide variety of ACME toxic, combustible, refrigerant & oxygen gas sensors (read more)
Browse Gas Sensors Datasheets for Acme Engineering Products -
continuous detection of the gas concentration. The modules have RS485 communication interface and use Modbus communication protocol (read more)
Browse Gas Sensors Datasheets for Electro Optical Components, Inc.
Conduct Research Top
-
Gas Detection Education: Electrochemical Sensors for Specific Gas PPM Monitoring
In addition to the sensor technologies already discussed, CIC offers a series of electrochemical sensors. (Echem). Echem sensors are able to read a specific gas even when it is mixed in a background of other. gases. Echem sensors are typically used to read very low PPM concentrations of toxic gases.
-
Diversified Technologies for Fixed Gas Detection (.pdf)
The development of new gas detection technologies and advances in fire and gas safety methodologies have prompted a new thinking about the role of technology diversity in system effectiveness. Like adequate sensor coverage at a plant or proper functioning of component equipment, diversity
-
Monitoring and Recording Harmful Gas Detection in a Chemical Plant
CAS DataLoggers recently supplied a chemical company with a combination gas detection and temperature recording system. For safety reasons, the plant needed a data logger to monitor hydrochloric acid gas (HCL) and chlorine (CH2) levels as well as temperature throughout the plant in 20 separate
-
How to Guarantee Accuracy in Gas Sensor Screening
Precision is paramount in the technical world of gas sensor screening. Ensuring the accuracy of gas sensors not only guarantees the reliability of research systems but also safeguards the well-being of individuals in environments where gas detection is crucial.
-
Ultrasonic Gas Leak Detection - What is it and How Does it Work?
. Because UGLDs respond to the source of the leak, rather than the gas itself, they complement sensors that measure gas. concentration. This paper provides an overview of the operation and use of UGLD. The principles of ultrasonic detection and its strengths and limitations. are also discussed.
-
Gas Detection Education: Primary Concerns
The following instruments are capable of detecting flammable gases and vapors. Of these four, only cata. lytic and flame temperature sensors are recommended for [FL monitoring.
-
What is Trending in Gas Sensor Technologies?
As a company that is recognized as the "leader in gas detection" we often get asked the question, "What has changed in terms of gas sensing technologies over the years and what should I look for?"
-
What is Trending in Gas Detection and Sensing Technology?
Trends in gas sensor technology are wireless, connectivity, accuracy, size, and ease of integration.
More Information Top
-
Optical gas sensing: a review
… P 2010 Chemical sensing using fiber cavity ring-down spectroscopy Sensors 10 1716–42 [48] Stewart G, Tandy C, Moodie D, Morante MA and Dong F 1998 Design of a fibre optic multi-point sensor for gas detection Sensors Actuators B 51 227–32 …
-
Detecting characteristics of SF6 decomposed gas sensor for insulation diagnosis on gas insulated switchgears
[7] Electric Power Research Institute: “Fault Gas Detection Sensors for Gas Insulated Equipment", EPRI-EL-2249, p3-1, 1982.
-
Metal-modified and vertically aligned carbon nanotube sensors array for landfill gas
monitoring applications
… nanotube sensors Chem. Phys. Lett. 391 344–8 [41] Wong Y M, Kang W P, Davidson J L, Wisitsora-at A and Soh K L 2003 A novel microelectronic gas sensor utilizing carbon nanotubes for hydrogen gas detection Sensors Actuators B 93 327–32 …
-
Estimating Gas Concentration of Coal Mines Based on ISGNN
A key step for solution of the problem is estimating sample values of detected gas sensor , according to sample values of other gas sensors.
-
Preparation of porous SnO2 thin film with high gasoline sensing performance
The gas sensing properties of the devices were detected on an HW-30A gas sensor detection system (Henan Hanwei Electron Co. Ltd) using the static gas mixing method.
-
Microwave assisted hydrothermal synthesis of well-dispersed and thermally stable Ag@SnO2 core–shell nanocomposites for propane sensing applications
Hence we can propose Ag@SnO2 based devices as a multi gas detecting sensor .
-
Post-mortem volatiles of vertebrate tissue
Winquist et al. used an array of 15 gas sensors detecting hydrogen, hydrogen sulfide, amines, alcohols, saturated hydrocarbons, and humidity in order to estimate the spoilage of ground beef (Winquist et al. 1993).
-
Management of Leaks in Hydrogen Production, Delivery, and Storage Systems
Types of Flammable Gas Detection Sensors .
Indicates content that may require registration and/or purchase.