-
Supplier: Weiss Technik North America, Inc.
Description: of our basic systems can be added for testing Lithium-Ion energy storage: Temperature and climate test chambers Climate test chambers Stress screening test chambers Emission test chambers Vibration test chambers Temperature shock
- Features: Alarm(s)
- Configuration: Walk-In
-
Supplier: Weiss Technik North America, Inc.
Description: the test chamber is monitored via a pressure sensor and displayed on the touch-panel (operating console). Setting of the overpressure is effected manually by means of a manual control valve (1000 – 1200 Pa). In the test chamber, formaldehyde gas is mixed
- Temperature Control: Heating
-
Supplier: HORIBA Instruments, Inc.
Description: The test gas generation systems in the TU Series include a test gas generation system for evaluating the performance of various kinds of gas sensors, as well as systems for generating simulated gases for evaluating catalysts. These systems are personally
-
-
Supplier: CiMa-Pak Corporation
Description: systems equipped with the optional gas flush) cycle to be repeated before sealing. • Cut off seal • Soft Air, controls the rate at which the vacuum chamber returns to atmospheric pressure. This prevents the crushing/bruising of sensitive products. • Less vacuum. When using a partial
- Machine Type: Vacuum Chamber Machines
-
Supplier: AirClean Systems
Description: the automatic controller. The chamber locks down and a humidity sensor is activated as the fuming process begins. Once the desired results are achieved the operator simply presses "PURGE" which automatically removes all harmful cyanoacrylate fumes from the chamber. Standard
-
Supplier: Viatran
Description: environmental test chambers where extremely accurate baraometric readings are crucial. It is also used in altitude test chambers where it an be scaled to a digital indicator to the pressure or equivalent altitude. The high accuracy makes it ideal for use in Automated
- Working Pressure Range: 12.28 to 15.7184 psi
- Operating Temperature: -40 to 185 F
- Measurement Type: Absolute, Differential, Gauge
- Signal Output: Analog Current
-
Supplier: GasLab
Description: pressure and humidity correction built-in Self-test status continuously reported during operation Metal head designed to Pharma + Lab Standards Infrared dual beam CO2 sensor for accuracy and long-life Models MH-100 IR Incubator CO2 Sensor - sensor only with M9/5
-
Supplier: Busch Vacuum Solutions
Description: range Gas type independent measurement in high pressure range Adjustable gas correction factor in low pressure range Battery operated or with external power supply Can be used inside a vacuum chamber USB interface for data export and visualization Data logger for up to 2000
- Vacuum Range: 0.00037514237900850825 to 900.3417095999995 torr
- Accuracy: 0.3 ±% FS
- Operating Temperature: 41 to 122 F
- Display Type: Digital
-
Supplier: Superior Sensor Technology
Description: Based on Superior's NimbleSense architecture, the ND Series extends operating temperature from -20°C to 85°C. These differential and gage pressure sensors utilize Multi-Range technology to offer multiple pressure ranges in a single package with up to 7 system optimized pressure ranges from
- Working Pressure Range: 0.00906480245982479 to 0.362592098392993 psi
- Accuracy: 0.05 ±% FS
- Operating Temperature: -4 to 185 F
- Measurement Type: Differential
-
Supplier: Superior Sensor Technology
Description: Based on Superior's NimbleSense architecture, the ND Series extends operating temperature from -20°C to 85°C. These absolute pressure sensors provide the industry's lowest noise floor, and features include selectable bandwidth filter from 1 Hz to 200 Hz, optional integrated closeed loop
- Working Pressure Range: 0 to 30 psi
- Accuracy: 0.1 ±% FS
- Operating Temperature: -4 to 185 F
- Measurement Type: Absolute
-
Supplier: SAE International
Description: to detect ring-liner interactions. A change of 25° C to the coolant (and thus liner) temperatures displayed distinct changes in the observed acoustic emissions. Finally, these sensors and this technique were highly sensitive to end-gas knock with a significant response to even very
-
Supplier: ASTM International
Description: system is a closed system during the leakage measurement portion of the test cycle. The closed system includes a vacuum reservoir, Intelligent Molecular Flow Sensor (IMFS), and vacuum test chamber. Mass extracted from the test package into the vacuum test
-
Supplier: PMC Engineering LLC
Description: The S503 Humidity Calibrator enables users of humidity sensors, transmitters and portable devices to quickly and accurately generate a stable humidity in a test chamber to validate or calibrate sensors. Generates humidity levels between 5-95% RH Highly portable Stabilizes
- Generator Type: Humidity / Water Vapor
- Features & Approvals: Portable
-
Supplier: Ruskin Company
Description: Ruskin's AMP series probes are designed to provide accurate flow monitoring at all times. The anodized aluminum step sensor is fastened to a 20 gage galvanized steel mounting plate. Brass fittings are used to connect the high and low pressure chambers of the step sensor to a
- Gas Volumetric Flow Rate: 481 to 37,014 SCFM
- Operating Temperature: -22 to 140 F
- Electrical Output: Analog Voltage
- End Fittings: Flanged
-
Supplier: PCB Piezotronics, Inc.
Description: Low Outgassing Miniature, lightweight (0.64 gm), ceramic shear ICP® accel., 10 mV/g, 0.5 to 10k Hz, titanium hsg, base model 352A71, with label for sensor model and s/n This accelerometer features low out-gassing construction that is ideal for use in thermal vacuum chambers for
- Acceleration: 500 g
- Frequency Range: 0.35 to 16,000 Hz
- Maximum Shock: 10,000 g
- Operating Temperature: -65 to 250 F
-
Supplier: Transcat, Inc.
Description: is built in! All sensors are built-in, stainless steel, gas and liquid compatible, with an accuracy of 0.05% of reading Measures milliamps (that can also be displayed in 0 to 100% for 4 to 20 or 10 to 50 milliamps) RS-232 port Comes with a carrying case Digital interface Intrinsically
- Environmental Properties: Pressure / Vacuum
-
Supplier: Viatran
Description: Viatran's 244 sensor is a low range pressure transducer designed for the test market. The 244 features highly accurate pressure measurement in ranges from 5 inches water column to 100 PSI. The unique variable capacitance technology allows for extreme over-pressure protection up to 500
- Working Pressure Range: 0 to 750 psi
- Operating Temperature: 0 to 250 F
- Measurement Type: Absolute, Gauge
- Signal Output: Analog Voltage
-
Supplier: Viatran
Description: Viatran's 344 sensor is a low range pressure transmitter designed for the test market. The 344 features highly accurate pressure measurement in ranges from 5 inches water column to 100 PSI. The unique variable capacitance technology allows for extreme overpressure protection up to 500
- Working Pressure Range: 0 to 750 psi
- Operating Temperature: 0 to 250 F
- Measurement Type: Absolute, Gauge
- Signal Output: Analog Current
-
Supplier: Terra Universal, Inc.
Description: Humidifies process gases (such as air or nitrogen) to produce precisely controlled moisture levels between ambient and 100%RH in a processing chamber Includes humidity sensor and automated controller with %RH display for continuous humidity monitoring Can be used with a Dryex™ or
- Primary Voltage: 110 to 220 volts
- Placement: Air Handling
- General Technology: Electric Steam
- Features: Integral Control Panel, Other
-
Supplier: MBW Calibration AG
Description: Relative Humidity Range: 10 to 95%RH Relative Humidity Resolution: 0.02 %RH Relative Humidity Uncertainty: (@ Pc Tc *) 0.5 %RH Chamber Temperature Range: 0 to 70 ºC Chamber Temperature Range: (Optional) –10 to +70 ºC Chamber Temperature Resolution: 0.02 ºC Chamber
- Generator Type: Humidity / Water Vapor
- Features & Approvals: Portable
-
Supplier: Roscid Technologies
Description: sample chamber Applications: Medical Aerospace Gas Separator Semiconductors Natural Gas Air Dryers Petrochemical Industrial gas Power Generation Compressed Air
- Dew Point Range: -166 to 68 F
- Form Factor: Analyzer
- Variables Measured: Dew Point
- Display: Digital Readouts
-
Supplier: ASTM International
Description: 1.1 This test method, known as the calibrated hot box method, provides for the laboratory measurement of heat transfer through a specimen under controlled air temperature, air velocity, and radiation conditions established in a metering chamber on one side and in a climatic
-
Supplier: Panametrics
Description: display with user interface provides full programming and diagnostic capability. Applications include glove boxes, environmental chambers, test chambers, and other locations where direct insertion is required. Features Loop-powered, 4 to 20 mA transmitter Fast response planar
- Dew Point Range: -130 to 50 F
- Dew Point Accuracy: 3.6 F
- Operating Temperature: -40 to 185 F
- Electrical Outputs: Analog Current
-
Supplier: Analytical Technology, Inc.
Description: reacted sample containing iodine and uses a membraned gas sensor rather than exposed electrodes. The gas permeable membrane allows only iodine to permeate into the sensor. Sample contaminants are eliminated from coming in contact with measuring electrodes, providing
-
Supplier: SAE International
Description: chamber to suppress electrical sparks between relay contacts for switching high current safely. The gas-chambered electro-mechanical relay is relatively too heavy and bulky to decrease design flexibility and may worsen fuel economy. The proposed smart main relay assembly uses IGBT
-
Supplier: Lake Shore Cryotronics, Inc.
Description: chamber for cooling the sample from <2 K to 325 K (or 77 K to 325 K with LN2). Built-in heaters and sensors provide precision dual-loop variable temperature capability. Temperatures below 4.2 K are achieved by reducing the venting helium gas pressure using a mechanical vacuum
-
Supplier: MBW Calibration AG
Description: humidity chambers and calibration systems. The RP2 measuring head is designed to be placed directly into environments with existing gas flow. An example would be a RH calibration chamber where a circulation fan is used to mix the air so that its temperature and humidity are
- Dew Point Range: -4 to 158 F
- Dew Point Accuracy: 0.18 to 0.27 F
- Operating Temperature: 32 to 104 F
- Electrical Outputs: Analog Current
-
Supplier: Analytical Technology, Inc.
Description: provides an improved method for measuring sulfides in solution. Rather than using an SIE sensor, the A15/81 employs a polarographic H2S gas sensor that is isolated from the sample. The result is a system that can operate continuously on many types of water and wastewater streams
-
Supplier: Edgetech Instruments Inc.
Description: RS-232 serial interface. The RS-232 offers reporting functions only. Each probe is configured with a smart sensor tip. The sensor tip is protected by a sintered metal filter cartridge. Both the filter and the sensor tip are replaceable. The probe may be directly inserted into
- Relative Humidity Range: 0 to 99.9 %
- Relative Humidity Accuracy: 1.8 %
- Operating Temperature: -40 to 257 F
- RH/aw Range: 0 to 99.9 %
-
Supplier: Analytical Technology, Inc.
Description: sulfur dioxide is stripped from the sample. A sensor located in the gas stream measures the released SO2 concentration and displays the results in terms of equivalent sulfite ion concentration. Sulfite measurement in dechlorinated effluent has frequently been plagued by fouling
-
Supplier: Cole-Parmer
Description: power failure, and barrier ring to protect the chamber. Multiple sensors prevent damage to centrifuge in case of misuse or malfunction: lid lock detector ensures lid is secure before running, imbalance detector guarantees samples are loaded correctly, and overspeed and motor
- Maximum Speed: 15,000 rpm
- Operating Temperature: 60.44 to 104 F
- Temperature Control: Refrigerated
-
Supplier: Cole-Parmer
Description: power failure, and barrier ring to protect the chamber. Multiple sensors prevent damage to centrifuge in case of misuse or malfunction: lid lock detector ensures lid is secure before running, imbalance detector guarantees samples are loaded correctly, and overspeed and motor
- Maximum Speed: 15,000 rpm
- Operating Temperature: 60.44 to 104 F
- Temperature Control: Refrigerated
-
Supplier: Cole-Parmer
Description: power failure, and barrier ring to protect the chamber. Multiple sensors prevent damage to centrifuge in case of misuse or malfunction: lid lock detector ensures lid is secure before running, imbalance detector guarantees samples are loaded correctly, and overspeed and motor
- Maximum Speed: 15,000 rpm
- Operating Temperature: 60.44 to 104 F
- Temperature Control: Refrigerated
-
Supplier: Cole-Parmer
Description: multipoint lock and gas struts, emergency lid release during power failure, and barrier ring to protect the chamber. Multiple sensors prevent damage to centrifuge in case of misuse or malfunction: lid lock detector ensures lid is secure before running, imbalance detector
- Maximum Speed: 15,000 rpm
- Operating Temperature: 60.44 to 104 F
- Temperature Control: Refrigerated
Find Suppliers by Category Top
Featured Products Top
-
Benchtop test chambers are ideal for testing small components and (read more)
Browse Environmental Test Chambers and Rooms Datasheets for Cincinnati Sub-Zero Products -
Our Z-Plus environmental chambers are ideal for basic to accelerated stress testing. Rapid temperature transition rates (read more)
Browse Environmental Test Chambers and Rooms Datasheets for Cincinnati Sub-Zero Products -
(DAQ): A critical subsystem that collects data from hundreds or thousands of sensors (thermocouples, RTDs, strain gauges, pressure transducers) on the test article and chamber. It monitors performance and provides the evidence for test success. (read more)
Browse Environmental Test Chambers and Rooms Datasheets for Guangdong Atmars Industry Co., Limited -
- waterproof grade certification Lighting security: Street lamps, garden lamps, explosion-proof lamps, surveillance cameras, alarm devices Industrial electricity: Outdoor distribution cabinets, photovoltaic inverters, sensors, energy storage modules Military and naval (read more)
Browse Environmental Test Chambers and Rooms Datasheets for Guangdong Atmars Industry Co., Limited -
Cincinnati Sub-Zero (CSZ), a leading provider of environmental test chambers with over 80 years of industry experience in designing and manufacturing temperature-humidity controlled products. CSZ offers a large selection of (read more)
Browse Datasheets for Cincinnati Sub-Zero Products -
CSZ's MicroClimate® 3 test chambers are designed for rapid (read more)
Browse Environmental Test Chambers and Rooms Datasheets for Cincinnati Sub-Zero Products -
design prevents steam leakage from the chamber, which could affect test data. 4. After-Sales Service is More Important Than Price ? Installation and Commissioning: The manufacturer provides on-site installation and operation training (ATMARS (read more)
Browse Environmental Test Chambers and Rooms Datasheets for Guangdong Atmars Industry Co., Limited -
Integrated Precision Control of Multi-Parameters The chamber realizes synchronous and high-precision regulation of vacuum degree, temperature and gas filling (optional inert gas). Adopting an advanced PLC intelligent control system (read more)
Browse Automated Test Equipment Datasheets for Guangdong Atmars Industry Co., Limited -
, solid-state humidity sensor, and more. Weiss Technik's next-generation test chamber offers advanced temperature and humidity testing technology to meet test requirements across various industries from battery and automotive to aerospace and defense. With its energy (read more)
Browse Environmental Test Chambers and Rooms Datasheets for Weiss Technik North America, Inc. -
ESPEC North America Inc | Qualmark Products and Services
HAST - Highly Accelerated Stress Test Chambers
HAST (Highly Accelerated Stress Test) chambers reduce the time it takes to complete humidity testing for semiconductors. By elevating temperatures above 100°C and increasing the pressure, simulation of normal humidity tests can be made while maintaining the same failure mechanisms. Tests can (read more)
Browse Environmental Test Chambers and Rooms Datasheets for ESPEC North America Inc | Qualmark Products and Services
More Information Top
-
DEVELOPMENT OF A LOW COST INFERENTIAL NATURAL GAS ENERGY FLOW RATE PROTOTYPE RETROFIT MODULE
The sound speed sensor gas test chamber was redesigned to operate as an ambient- temperature heat sink for the gas sample flow path with a custom-designed ultrasonic transducer operation at 279 kHz with 128 kHz bandwidth.
-
Fast response time alcohol gas sensor using nanocrystalline F-doped SnO2 films derived via sol–gel method
(a) Entire gas sensor testing chamber set up consisting of thermostat, heater, temperature controller, vacuum pump, two tungsten electrode probes and digital multimeter and (b) internal parts of testing chamber showing two electrodes used for film resistance measurement.
-
Examining the use of TiO 2 to enhance the NH 3 sensitivity of polypyrrole films
Figure 1 Schematic representation of the gas sensor test chamber .
-
Examining the use of Fe3 O4 nanoparticles to enhance the NH3 sensitivity of polypyrrole films
Fig. 1 Schematic representation of the gas sensor test chamber .
-
Sensor for Directly Determining the State of a NOx Storage Catalyst
For that purpose, the above-described devices were installed in a housing and screwed in a gas sensor test chamber . Tab.
-
Determination of aromatic hydrocarbons in air using diffusion denuders
… 4 cooling thermostat, 5 condenser, 6 vacuum jacket, 7 1st mixing chamber, 8 needle/shut- off valve combination, 9 impinger, 10 water bath, 11 bypass valve combination, 12 2nd mixing chamber, 13 split valve combination, 14 sensor chamber ( test gas temperature, rel. humidity .
-
Hollow fiber optic waveguide gas sensor for simultaneous monitoring of multiple gas species
Photograph of fiber optic gas sensor testing system chamber .
-
The sensitive characteristics analysis on adsorbent-doped carbon nanotube sensors for detecting H2S
The structures of gas chamber for testing sensors .
-
A fully temperature controlled test chamber for the application of gas sensor characterization
The flow of the system is explained as following: In the initialization state, the LCD screen displays “ Test Chamber for Gas Sensor Char” and “Ready…” to indicate that the system is initialized.
-
Gas Sensing Ability of a Nanostructured Conducting Polypyrrole Film Prepared by Catalytic Electropolymerization on Cu/Au Interdigital Electrodes
Figure 1 shows the custom built gas chamber for gas sensor testing for VOCs with images of printed circuit board that interdigitated parallel line with 500 mm width and 250 mm spacing with three pairs of comb.
Indicates content that may require registration and/or purchase.