Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: West Coast Magnetics
Description: West Coast Magnetics' 701 series Base Drive Transformers are designed to operate from 10 kHz to 500 kHz. These base drive transformers provide 3000 Vac of isolation and a winding configuration which has consistent low leakage inductance qualities. These Base Drive
- DCR: 0.3 ohms
- Features: Trigger / Gate Drive Transformer
-
Supplier: Datatronics™
Description: Feature Turns Ratio (1-6):(2-5):(3-4)= 2:1:1 +/-1%. Inductance @ 100kHz, 0.1V (1-6)= 330uH. Leakage Inductance 20mA@100kHz = 2.2uH MAX. DCR (1-6)= 2.0 ohms, DCR (2-5),(3-4)= 1.2 ohms MAX. Hipot (1-6)to(2-5)+(3-4)= 1500VDC, 6 Seconds. Hipot (2-5)to(3-4)= 500VDC, 6 Seconds. Size: 8.00mm x 6.60mm x
- DCR: 1.2 to 2 ohms
- Isolation / Hipot Level: 500 to 1,500 kilovolts
- Features: Chip Transformer, PC / PCB Mount, Signal / RF Transformer, Trigger / Gate Drive Transformer
- Package Type: Surface Mount Technology (SMT)
-
Supplier: Coilcraft, Inc.
Description: Designed for transformer coupled MOSFETand IGBT gate drive circuits Specified by Texas Instruments for its POE+PHYTEREV-I/-E evaluation board Specified by Microsemi for its PD70211EVB51F-12 evaluation board Operating frequency from 50 kHz to 2 MHz Space saving surface mount
- Operating Temperature: -40 to 125 C
- Operating Frequency Range: 50,000 to 2,000,000 Hz
- DCR: 0.795 ohms
- Features: Dry-type / Air Cooled, Isolation Transformer, Other, Power / Power System / Distribution Transformer, Trigger / Gate Drive Transformer
-
-
Supplier: Coilcraft CPS
Description: • Designed for high switching speed, transformer coupled MOSFET and IGBT gate drive circuits. • Operating frequency: 50 kHz – 2 MHz • Primary to secondary isolation: 1500 Vdc. For 1011 and 2011, isolation between secondaries is 500 Vdc.
- Operating Frequency Range: 50,000 to 2,000,000 Hz
- DCR: 1.65 ohms
- Output Voltage: 1,500 volts
- Operating Temperature: -55 to 125 C
-
Supplier: Coilcraft, Inc.
Description: Designed for transformer coupled MOSFET and IGBT gate drive circuits Operating frequency from 50 kHz to 2.5 MHz Industry standard EP5 surface mount package 1250 VDC / 884 Vrms, one minute isolation between primary and secondary. 417 VDC / 295 Vrms, one minute isolation between
- Operating Temperature: -40 to 125 C
- DCR: 0.795 ohms
- Features: Dry-type / Air Cooled, Isolation Transformer, Other, Power / Power System / Distribution Transformer, Trigger / Gate Drive Transformer
- Agency: RoHS Compliant
-
Supplier: Coilcraft, Inc.
Description: compliance, and AEC qualification, the ZG365x provides reinforced insulation ideal for automotive gate drive applications. Designed for lower DCR and higher volt-time capability compared to the original gate drive transformer DA23xx Up to 3500 VDC / 2474 Vrms, one
- Operating Temperature: -40 to 125 C
- DCR: 0.875 ohms
- Features: Dry-type / Air Cooled, Isolation Transformer, Other, Power / Power System / Distribution Transformer, Trigger / Gate Drive Transformer
- Agency: RoHS Compliant
-
Supplier: Triad Magnetics
Description: Triad gate drive transformers are used universally in all high frequency switching topologies to isolate the control circuitry from the line-connected switches. The windings are interleaved for the lowest possible practical leakage inductance. Turn ratios of 1:1 and 1:1.5
- Operating Frequency Range: 200,000 Hz
- Other Transformer Types / Applications: Industrial Control Transformer, Switch Mode Transformer
- Features: Other
- Category: Signal / RF Transformer
-
Supplier: Premier Magnetics, Inc.
Description: Designs for Single or Double Eneded Controllers Very Low Leakage Inductance High Isolation Voltages Industry Standard Packages Designs From 20KHz to >300KHz Multiple Configurations
- Operating Temperature: -40 to 85 C
- DCR: 9.6 ohms
- Isolation / Hipot Level: 1.8 kilovolts
- Features: DC, PC / PCB Mount, Power / Power System / Distribution Transformer, Single, Step-Up Transformer, Trigger / Gate Drive Transformer
-
Supplier: Newark, An Avnet Company
Description: GATE DRIVE TRANSFORMER KIT CONTAINING: GDE25-1, GDE25-2, GDE25-3, GDE25-4, GDE25-5, GDE25-6 ROHS COMPLIANT: YES
-
Supplier: Coilcraft, Inc.
Description: Specified by Texas Instruments in Reference Design SLUU341 Gate Drive Transformer: HA3858-AL, listed as T301
- Operating Temperature: -40 to 85 C
- DCR: 0.424 ohms
- Features: Isolation Transformer, Other, Power / Power System / Distribution Transformer, Trigger / Gate Drive Transformer
- Agency: RoHS Compliant
-
Supplier: Newark, An Avnet Company
Description: SMT GATE DRIVE TRANSFORMER FOR SELV, NL ROHS COMPLIANT: YES
-
Supplier: Newark, An Avnet Company
Description: AUXILIARY GATE DRIVE TRANSFORMER, 27UH ROHS COMPLIANT: YES
-
Supplier: Newark, An Avnet Company
Description: AUXILIARY GATE DRIVE TRANSFORMER, 7UH ROHS COMPLIANT: YES
-
Supplier: Utmel Electronic Limited
Description: TRANSFORMERS, SM GATE DRIVE, NL
- Features: Other
-
Supplier: Allied Electronics, Inc.
Description: Transformer, gate drive, 1:1 turn ratio, .350 ohms maxDCR, .680mH min inductance
-
Supplier: Acme Chip Technology Co., Limited
Description: GATE DRIVE TRANSFORMER
- Mounting: Chip Transformer
- Category: Signal / RF Transformer
-
Supplier: Pulse Electronics Corporation
Description: PA2xxx series SMT Gate Drive Transformer, 1500Vrms isolation
- Features: Isolation Transformer, Trigger / Gate Drive Transformer
- Agency: RoHS Compliant
-
Supplier: Acme Chip Technology Co., Limited
Description: TRANSFORMERS SM GATE DRIVE
- Mounting: Chip Transformer
- Category: Signal / RF Transformer
-
Description: WE-GDT GATE DRIVE TRANSFORMER E
- Category: Signal / RF Transformer
-
Description: TRANSFORMER GATE DRIVE
- Mounting: PC / PCB Mount
- Category: Signal / RF Transformer
-
Supplier: ODG (Origin Data Global)
Description: Pulse Transformers Gate Drive Transformer
- Category: Signal / RF Transformer
-
Supplier: DigiKey
Description: 680µH Gate Drive Pulse Transformer 1:1 Through Hole
- Operating Temperature: -40 to 80 C
- Mounting: Chip Transformer
- Features: Connectorized, Through Hole Technology (THT)
- Other Transformer Types / Applications: Pulse Transformer
-
Supplier: Radwell International
Description: GATE DRIVE TRANSFORMER, 6600 / 7200 V, 500 AMP, MVC PLUS SPARE PARTS. FREE 2 YEAR RADWELL WARRANTY
- Maximum Secondary Current Rating: 500 amps
- Features: Power / Power System / Distribution Transformer
-
Supplier: Radwell International
Description: TRANSFORMER GATE DRIVE AB GMC117427. FREE 2 YEAR RADWELL WARRANTY
- Features: Power / Power System / Distribution Transformer
-
Supplier: Vanguard Electronics
Description: Gate Drive Transformer, Toroidal SMT, Molded
- Features: Power / Power System / Distribution Transformer
-
Supplier: Win Source Electronics
Description: Manufacturer: Pulse Electronics Win Source Part Number: 1330506-PA2007NL Category: Transformers>Pulse Transformers Packaging: Tube Size / Dimension: 0.355" L x 0.340" W (9.02mm x 8.64mm) Inductance: 1.49mH Height - Seated (Max): 0.300" (7.62mm) Standard Package: 50 Mounting: Surface
- Operating Temperature: -40 to 130 C
- Features: Other, Surface Mount Technology (SMT)
- Category: Signal / RF Transformer
-
Supplier: ODG (Origin Data Global)
Description: XFRMR GATE DRIVE SMD
- Operating Temperature: -40 to 125 C
- Features: Other, Surface Mount Technology (SMT)
- Category: Signal / RF Transformer
-
Supplier: VAST STOCK CO., LIMITED
Description: Audio Transformers / Signal Transformers GA3172 Flyback For PIC16HV785
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, GATE DRIVER BOARD, FOR 200-400 HP AC DRIVES, DUAL ON-BOARD TRANSFORMERS. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: ODG (Origin Data Global)
Description: WE-AGDT AUXILIARY GATE DRIVE TRA
- Operating Temperature: -40 to 130 C
- Features: Other, Surface Mount Technology (SMT)
- Category: Signal / RF Transformer
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: XFRMR GATE DRIVE SMD Product overview: 760301302 from Würth Elektronik is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement
- Operating Temperature: -40 to 125 C
- Features: Other
- Category: Signal / RF Transformer
-
Supplier: EPCOS AG
Description: Isolation transformers with high withstand voltages are required in the IGBT gate drive power supplies of motor inverters for xEVs. The products in this series successfully combine a shift to high coupling (low leakage) with a shift to completely automatic winding by employing a
- Transformer Type: Isolation Transformer
- Mounting: PC / PCB Mount
- Features: Power / Power System / Distribution Transformer, Surface Mount Technology (SMT)
-
Supplier: Infineon Technologies AG
Description: The 2EP101R is a full-bridge transformer driver integrated circuit in a compact TSSOP8 pin package with power integration and optimizations to generate an asymmetric output voltage to supply isolated gate drivers. It is optimized for asymmetric gate driver supply due to its
- Features: Other
- Packing Method: Tape Reel
-
Supplier: Infineon Technologies AG
Description: The 2EP110R is a full-bridge transformer driver integrated circuit in a compact TSSOP8 pin package with power integration and optimizations to generate an asymmetric output voltage to supply isolated gate drivers. It is optimized for asymmetric gate driver supply due to its
- Features: Other
- Packing Method: Tape Reel
Find Suppliers by Category Top
Featured Products Top
-
Switch Mode/High Frequency Gate Drive Transformers Triad gate drive transformers are used universally in all high frequency switching topologies to isolate (read more)
Browse Gate Drive Transformers Datasheets for Triad Magnetics -
offer solutions for power conversion, filtering, isolation and more. Our products include transformers for audio, gate drive, power, medical/dental, wall-mount and plug-in applications; as well as inductors for current sense, common mode, toroidal, filtering and power applications. (read more)
Browse Audio Transformers Datasheets for Triad Magnetics -
and more. Our products include transformers for audio, gate drive, power, medical/dental, wall-mount and plug-in applications; as well as inductors for current sense, common mode, toroidal, filtering and power applications. (read more)
Browse Power Transformers Datasheets for Triad Magnetics -
conversion, filtering, isolation and more. Our products include transformers for audio, gate drive, power, medical/dental, wall-mount and plug-in applications; as well as inductors for current sense, common mode, toroidal, filtering and power applications. (read more)
Browse Power Transformers Datasheets for Triad Magnetics -
, isolation and more. Our products include transformers for audio, gate drive, power, medical/dental, wall-mount and plug-in applications; as well as inductors for current sense, common mode, toroidal, filtering and power applications. (read more)
Browse Transformers Datasheets for Triad Magnetics -
products include transformers for audio, gate drive, power, medical/dental, wall-mount and plug-in applications; as well as inductors for current sense, common mode, toroidal, filtering and power applications. (read more)
Browse Transformers Datasheets for Triad Magnetics -
solutions for power conversion, filtering, isolation and more. Our products include transformers for audio, gate drive, power, medical/dental, wall-mount and plug-in applications; as well as inductors for current sense, common mode, toroidal, filtering and power applications. (read more)
Browse Current Sense Transformers Datasheets for Triad Magnetics -
, commercial and industrial electronic devices have relied on innovative magnetics technology from Triad Magnetics. We offer solutions for power conversion, filtering, isolation and more. Our products include transformers for audio, gate drive, power, medical/dental, wall-mount and plug-in applications; as well as inductors for current sense, common mode, toroidal, filtering and power applications. (read more)
Browse Power Transformers Datasheets for Triad Magnetics -
for power conversion, filtering, isolation and more. Our products include transformers for audio, gate drive, power, medical/dental, wall-mount and plug-in applications; as well as inductors for current sense, common mode, toroidal, filtering and power applications. (read more)
Browse Transformers Datasheets for Triad Magnetics -
from Triad Magnetics. We offer solutions for power conversion, filtering, isolation and more. Our products include transformers for audio, gate drive, power, medical/dental, wall-mount and plug-in applications; as well as inductors for current sense, common mode, toroidal, filtering and power applications. (read more)
Browse Power Transformers Datasheets for Triad Magnetics
Conduct Research Top
-
Enhancing Power Delivery System Designs with CMOS-Based Isolated Gate Drivers (.pdf)
and isolated dc-dc power supplies is the isolated gate driver. While optocoupler-based solutions and gate-drive transformers have been the mainstay for switch-mode power supply (SMPS) systems for many years, fully-integrated isolated gate driver products based on RF technology and implemented in mainstream
-
Bootstrap Power Supply for Motor Control
Bootstrap power supplies can be used to reduce the. number of isolated power supplies or DC-to-DC converters. This helps to reduce cost and the PCB space as. compared to transformer-based power supplies. The. bootstrap output power supply circuit is used to power. the top-bridge gate drives
More Information Top
-
Thesis for the degree of Licentiate of Technology
Multi-layered coreless PCB gate drive transformers were designed for signal transfer applications and have successfully driven the double ended topologies such as the half bridge, the two switch flyback converter and resonant converters with low gate drive power consumption of about…
-
Thesis for the degree of Doctor of Technology
ESTIMATION OF INDUCTANCE FOR GATE DRIVE TRANSFORMER ..............
-
High Frequency (MHz) Resonant Converters
using GaN HEMTs and Novel Planar
Transformer Technology
Hence, this chapter focuses on the design of passive gate drive circuitry using low profile MLCLPCB gate drive transformers , suitable for operating in the MHz frequency region.
-
Thesis for the degree of Licentiate of Technology
For this purpose, a gate drive circuitry utilising the multi-layered coreless PCB gate drive transformer was designed and evaluated in both a Half-bridge and a Series resonant converter.
-
Design of a varying ultrasonic frequency amplifier
As shown in Figure 5, the pre-amplifier is composed of an inverter, voltage modulators, resistor- capacitor filters, and bipolar junction transistors in common emitter configuration and gate drive transformers .
-
275 C Downhole Switched-Mode Power Supply
CAD snapshot of the PCB gate drive transformers ..
-
Towards ultra high frequency and high efficiency gate drive circuits
One of the oldest and most reliable gate drive techniques used very early were gate drive transformers as shown in Fig. 4, which had the function of level shifting and power isolation at the same time.
-
High frequency ZVS self-driven full-bridge using full integration of magnetics
The integrated magnetic includes both output inductors of the current doubler, a main power transformer windings, and two self-driven gate drive transformers all in one EE/EI core.
-
IGBT model validation
Each IGBT is driven through a gate drive transformer coupled from an H-bridge configuration of power MOSFETs.
-
Enhancing Power Delivery System Designs with CMOS-Based Isolated Gate Drivers (.pdf)
Given the above considerations, gate drive transformers have become a more popular method of providing isolated gate drive.
Indicates content that may require registration and/or purchase.