Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Accuris
Description: Circuit Breakers, ACB, Low Voltage, Electric Power, Air, Removable Construction, General Specification for
-
Supplier: Radwell International
Description: GENERAL ELECTRIC Circuit Breaker SRPG400A400
-
Supplier: Newark, An Avnet Company
Description: Circuit Breaker,30A,480VAC,110VDC
-
-
Supplier: Newark, An Avnet Company
Description: Circuit Breaker,60A,480VAC,110VDC
-
Supplier: Newark, An Avnet Company
Description: Circuit Breaker,03A,480VAC,110VDC
-
Supplier: Newark, An Avnet Company
Description: Circuit Breaker,13A,480VAC,110VDC
-
Supplier: Radwell International
Description: GENERAL ELECTRIC Circuit Breaker THQB1120
-
Supplier: Radwell International
Description: GENERAL ELECTRIC Circuit Breaker TEY320
-
Supplier: Accuris
Description: CIRCUIT BREAKERS, ACB, LOW VOLTAGE, ELECTRIC POWER, AIR, REMOVABLE CONSTRUCTION, GENERAL SPECIFICATION FOR
-
Supplier: ABB Inc.
Description: Application FlexilityIn switchboards, motor control centers and lighting and in power panelboards. General Electric molded case circuit breakers are being used to provide reliable circuit protection. Molded case circuit breakers in individual
-
Supplier: Accuris
Description: Circuit Breaker Types AQB/NQB, Air, Electric, Low Voltage, Insulated Housing (Shipboard Use), General Specification for
-
Supplier: Radwell International
Description: GENERAL ELECTRIC Circuit Breaker TEYLD1
-
Supplier: SAE International
Description: The primary function of this specification is to cover the general requirements of one-, two-, and three-pole trip-free circuit breakers for use in aircraft electric systems conforming to MIL-STD-704. As a secondary function, this specification may possibly cover the
-
Supplier: Accuris
Description: CIRCUIT BREAKER TYPES AQB/NQB, AIR, ELECTRIC, LOW VOLTAGE, INSULATED HOUSING (SHIPBOARD USE), GENERAL SPECIFICATION FOR
-
Supplier: SAE International
Description: The primary function of this specification is to cover the general requirements of one-, two-, and three-phase (often referred to as poles) trip-free circuit breakers for use in aircraft electric systems conforming to MIL-STD-704. As a secondary function, this
-
Supplier: Appleton Electric
Description: DUST IGNITION PROOF, EXPLOSION PROOF GENERAL ELECTRIC, THED BREAKER TYPE NON INTERCHANGEABLE TRIP TYPE STAINLESS STEEL SHAFT SHAFT/HANDLE MATERIAL APPLETON[R] BRAND EB MODEL
- Rated AC Voltage: 600 volts
- Rated DC Voltage: 250 volts
- Continuous Current Rating: 50 amps
- Number of Poles: 3
-
Supplier: CSA Group
Description: Gives rules for AC circuit-breakers, the main contacts of which are to be connected to AC overhead contact lines; the nominal voltage of these circuits is in accordance with IEC 60850. Complements the general requirements given in IEC 60077-2.
-
Description: Gives rules for AC circuit-breakers, the main contacts of which are to be connected to AC overhead contact lines; the nominal voltage of these circuits is in accordance with IEC 60850. Complements the general requirements given in IEC 60077-2.
-
Description: In addition to the general requirements of IEC 60077-2, it gives the rules for circuit-breakers, the main contacts of which are to be connected to d.c. power and/or auxiliary circuits. The nominal voltage of these circuits does not exceed 3 000 V d.c. according to
-
Description: ANSI C37.17-1997, American National Standard for Trip Devices for AC and General Purpose DC Low- Voltage Power Circuit Breakers ANSI/IEEE C37.18-1979 (R1997), American National Standard Requirements for Field Discharge Circuit Breakers for Rotating Electric
-
Supplier: Hammond Manufacturing Company Inc.
Description: H11 Cutler Hammer - operating handle Disconnect Switch C361H1 or H3 Circuit Breaker 150 A C371H1 or H3 250 to 600 A C371H5 or H7 for 2UD 250 to 1200 A C371H5 or H7 for UHD, UHDM Circuit Breaker C371 Flex-Shaft™ handle mechanism General Electric - operating
-
Supplier: BakerCorp
Description: Max: Shut Off Head Range: Up to 480' Max Solids Size: Up to 3.35" Max Operating Temp: Up to 160°F Voltage Electric: 115/230/460 volts Run Time per Full Tank: N/A Fuel Capacity: N/A Operating Speed: Typically 1,800 rpm GENERAL INFORMATION Weight: Less than diesel counterparts Standard
- Discharge Size: 3 to 8 inch
- Maximum Discharge Flow: 5,200 GPM
- Media Temperature: 160 F
- Water Temperature: 160 F
-
Supplier: BakerCorp
Description: Max: Shut Off Head Range: Up to 480' Max Solids Size: Up to 3.35" Max Operating Temp: Up to 160°F Voltage Electric: 115/230/460 volts Run Time per Full Tank: N/A Fuel Capacity: N/A Operating Speed: Typically 1,800 rpm GENERAL INFORMATION Weight: Less than diesel counterparts Standard
- Discharge Size: 8 inch
- Horsepower: 300 HP
- Maximum Discharge Flow: 1,500 to 5,200 GPM
- Maximum Discharge Pressure: 230 psi
-
Supplier: SOCOMEC
Description: SIRCO MOT PV are three or four pole motorised load break switches, to be used to remotely disconnect the installation or a part of it. They make and break under load conditions and provide safety isolation for any low voltage circuit dedicated to photovoltaic applications up to 1000 VDC.
- Rated DC Voltage: 1,000 volts
- Rated Breaking Capacity (Icn): 200 to 3,200 amps
- Number of Poles: 2 to 4
- Features: Auxiliary Contacts, Remote Controlled Circuit Breaker (RCCB)
-
Supplier: Ralston Metal Products Limited
Description: circuit breakers. 5. ITE Max-Flex flange-mounted variable depth operating handle for disconnects and circuit breakers as well as some fixed depth operators. 6. Asea Brown Boveri (ABB) flange-mounted variable depth operating mechanisms for disconnect switches and
- Length / Height: 42 inch
- Width/Diameter: 31.5 inch
- Depth: 10 inch
- Height: 42 inch
-
Description: electrical installation of buildings (e.g. fuses, circuit breakers, cables and switches); - medical electrical equipment, including those in the scope of CISPR 14-1; - equipment used only in industrial environment; - equipment intended to be used exclusively in locations where special
-
Supplier: nVent Electric
Description: flange-operated disconnect switches and circuit breaker mechanisms.? Bulletin 140U flexible cable operating mechanisms for 140U molded case circuit breakers.These enclosures do not accept Allen-Bradley Bulletin 1494F disconnect devices or Bulletin 1494D circuit
-
Supplier: Central Marine Diesel
Description: gasoline generator has clean sine wave power for running your sensitive electronic equipment and features a premuim OHV 420 cc engine w/ electric start, 8.5 gallon fuel tank with fuel gauge, LCD display with power level in-use and maintenance reminders, main line circuit
- Wattage: 7,000 watts
- Voltage: 120 V, 240 V
- Fuel Type: Gasoline
-
Supplier: BARTEC
Description: requirements, the panel can be equipped with a main switch, busbars, miniature circuit breakers (MCBs), residual current devices (RCDs), residual current circuit breakers with overcurrent protection (RCBOs), cable glands, and the BARTEC ComEx Global control and signal
- Operating Temperature: -20 to 55 F
-
Supplier: Hammond Manufacturing Company Inc.
Description: mechanisms. C-H Westinghouse Type C361 disconnect swtches and operator mechanisms, and type C371 circuit breakers and circuit breaker operating mechanisms. Flex ShaftTM handle operators for circuit breakers. General Electric Type STDA flange
- Length / Height: 60.13 inch
- Width/Diameter: 62 inch
- Depth: 12.13 inch
- Type: Electronic and Instrument Enclosures
-
Supplier: Hammond Manufacturing Company Inc.
Description: mechanisms. C-H Westinghouse Type C361 disconnect swtches and operator mechanisms, and type C371 circuit breakers and circuit breaker operating mechanisms. Flex ShaftTM handle operators for circuit breakers. General Electric Type STDA flange
- Length / Height: 72.13 inch
- Width/Diameter: 60.88 inch
- Depth: 12.13 inch
- Type: Electronic and Instrument Enclosures
-
Supplier: Sonel Test
Description: Specialist in residual current circuit breakers The Sonel MRP-201 residual current circuit breaker meter is a specialist device for measuring all types of residual current circuit breakers - direct, short-delay, selective; types AC, A and B. It allows to
- Display: Digital Meter
- Testing Method: Manual
- Features: Other
-
Supplier: ValueTronics International, Inc.
Description: The 1001TC is a 1 kVA AC source from California Instruments. AC Sources supply AC voltage and current to test, design, and troubleshoot electric and electronic circuits. Applications include Research, Design, ATE applications, and QA to name a few. Additional Features: Output Power:
- Type: AC Power Source
-
Supplier: UL Standards & Engagement
Description: controllers, overload relays, fused disconnect switches, and circuit breakers, or control circuit components, such as pushbuttons, pilot lights, selector switches, timers, and control relays, or a combination of power and control circuit components, with associated
-
Supplier: Caterpillar Oil & Gas
Description: Circuit Breakers Circuit breaker mounting Cooling System Blower fans Suction fans Radiators Exhaust System Muffler Flywheel and Flywheel Housings Fuel Systems Electric fuel priming pump Instrumentation Gauges and instrument panels Lube System Lubricating oil Oil
- Horse Power: 800 to 1,050 HP
- Displacement: 27.16973032721106 liters
- Length: 75.5 inch
- Width: 57.6 inch
Find Suppliers by Category Top
Featured Products Top
-
, easy-to-mount circular style panel mount design, stainless steel hardware, and a high visibility ON/OFF lever. Egis Mobile Electric 4704-200B Marine-Rated Surface Mount Circuit Breaker (read more)
Browse Circuit Breakers Datasheets for Waytek, Inc. -
resistance to the point of failure, often showing no warning until a GFCI trips or a circuit breaker blows mid-shift. The good news: this failure mode is almost entirely preventable. Understanding what’s happening inside the heater and knowing how to address it before installation, or after extended (read more)
Browse Electric Heaters Datasheets for Tempco Electric Heater Corporation -
Many electrical issues in factories and offices—such as circuit breakers tripping suddenly or equipment shutting down—are caused by “overelectric current.” If left unaddressed, this can lead to serious accidents such as wiring damage or electrical fires (read more)
Browse DC Motors Datasheets for C.I. Takiron Corporation -
filling • Industrial gases • Gas cylinder preparation and filling • Shipboard applications • SF6 circuit breakers • Furnace gases/heat treating • General plant/facility maintenance (read more)
Browse Moisture Meters Datasheets for Panametrics -
62368-1/No61010-2-201/No61010-1 standards, and certified by CE, CUL listed/recognized, RCM, CB scheme. The Acti9 iC60 range of miniature circuit breakers are recommended for protection. Modular and optimum power supplies come equipped with a front face LED indicating the presence of DC output voltage (read more)
Browse Power Supplies Datasheets for DigiKey -
. The earth tester can perform precise measurements of insulation resistance between live parts and ground. With special functions for RCDs, both Type A and AC-controlled residual current circuit breakers can be efficiently tested, ensuring the proper functioning of these vital protective devices (read more)
Browse Pressure Instruments Datasheets for PCE Instruments / PCE Americas Inc. -
and emerging requirements As electric vehicles become more commonplace, they have proven to have an extremely safe track record despite their relative newness. This is something the general public may not understand due to that newness, and the media reports that accompany every fire (read more)
Browse Sensor Chips Datasheets for Churod Americas, Inc. -
, metallurgy, heavy industry and other fields. Ultra-Long Service Life Two product grades are available to meet diverse working conditions: General Grade: 20 million revolutions service life, suitable for 0~200rpm operation Industrial Grade: 60 (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
Types of Thermal Control Devices There are many different basic types of what is generally classified as thermal control devices. Each type is designed to react to changes in temperature or current to make or break an electrical circuit. In fact, each of these basic types can be expanded (read more)
Browse Thermal Cutoffs and Thermal Fuses Datasheets for Portage Electric Products, Inc. -
There are many different basic types of what is generally classified as thermal control devices. Each type is designed to react to changes in temperature or current to make or break an electrical circuit. In fact, each of these basic types can be expanded into various sub-categories that are (read more)
Browse Thermal Cutoffs and Thermal Fuses Datasheets for Portage Electric Products, Inc.
Conduct Research Top
-
Derating For Real World Conditions
. Resistivity is a measure of how strongly a material opposes the flow of electric current. A low resistivity material, such as silver, readily allows the flow of current in an. electrical circuit. A material with higher resistance, such as nickel, impedes the flow of. current in the circuit
More Information Top
-
Aging Management Guideline for commercial nuclear power plants: Electrical switchgear. Final report
A broken prop reset spring caused failure in three different types of General Electric circuit breakers : .
-
Shopping In Electrical - Big Bruin
• General Electric Circuit Breaker (250a) 2p, 600 voltac, lug.
-
http://www.galco.com/techdoc/hmnd/1447s_cp.pdf
General Electric Circuit Breakers (Spectra-Flex™ Cable Operators .
-
Year 2000 TWRS Maintenance procedure review report
General Electric circuit Breaker Type AX-50/75/100 .
-
Shopping In Electrical - Big Bruin
• General Electric Circuit Breaker (200a) 3p, 600 voltac, lug.
-
Shopping In Electrical - Big Bruin
• General Electric Circuit Breaker (1200a) 3p, 600 voltac, lug.
-
Shopping In Electrical - Big Bruin
• General Electric Circuit Breaker (1200a) 3p, 600 voltac, lug.
-
Understanding Fault Characteristics of Inverter-Based Distributed Energy Resources
Therefore, they provide minimal fault current contributions and have little effect on overcurrent protection and coordination strategies for fuse and circuit breakers ( General Electric 2003).
-
Upgrade of SEPTA's regional rail power system
In particular, the circuit breakers ( General Electric typeJRA and FG) were causes of concern for the following reasons: .
-
General Guidelines for Vacuum Circuit Breaker Application
Figs. 6-8 show General Electric vacuum circuit breakers .
Indicates content that may require registration and/or purchase.