Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Harbory Filtration
Description: Glass fiber filter media is using ultra-fine glass microfiber as the main media and is formed by wet process. Featuring uniformed fiber distribution, pleat ability, large dust capacity, high efficiency, high strength and high stiffness. It covers primary and medium
- Filter Medium Material: Glass Fiber
- Features: Other
-
Supplier: Harbory Filtration
Description: Oil repellency and water repellency glass fiber filter media is using ultra-fine glass microfiber as the main media and is formed by wet process. Featuring excellent oil repellency and water repellency, uniformed fiber distribution, pleat ability, large dust
- Filter Medium Material: Glass Fiber
- Features: Other
-
Supplier: Harbory Filtration
Description: Glass fiber air filter media roll is made of the glass fiber with stable electret as the main media and the protective layer of chemical fiber is attached to its windward surface. The strong chemical fiber on the windward surface serves as a "pre-filter"
- Filtration Grade (Micron Rating): 0.4 µm
- Type: Bag
- Filter Medium Material: Glass Fiber
- Features: Other
-
-
Supplier: Lydall Filtration/Separation, Inc.
Description: LydAir® MG are non-woven, wet laid filter media for use in pleated air filters. Lydair MG media are comprised primarily of glass micro fibers and are produced with a wet laid process similar to those used for the production of paper. Available efficiencies range
- Application / Industry: Aerospace / Defense, Biopharmaceutical, Electronics, Engine / Transmission, Food and Beverage, Hydrocarbon Processing (Oil & Gas), Medical, Power Generation, Semiconductor Processing
- Filtration Product: Gas
- Filter Medium Material: Glass Fiber
- Type: Micro Filtration
-
Description: LyPore microglass filtration media is Lydall's workhorse product for liquid filtration. These grades have a history of success in a variety of applications. The small diameter fibers give microglass media superior efficiency and dirt holding as compared to cellulose and synthetic
- Basis Weight: 87 gsm
- Thickness: 21 mil
- Electrical Resistivity: 20 ohm-cm
- Markets: Chemical Process
-
Supplier: Radwell International
Description: HIGH EFFICIENCY FILTER, VARICEL VXL SERIES, 14 MERV RATING, BOX FILTER TYPE, HEADER, CLASS 2, FIBER GLASS MEDIA. FREE 2 YEAR RADWELL WARRANTY
- Construction: Filter Mat
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, FILTER, 25 MICRON, GLASS FILTER MEDIA, INSIDE-OUT FLOW DIRECTION. FREE 2 YEAR RADWELL WARRANTY
- Features: Filter Element / Cartridge
- Filtration Product: Hydraulic Fluid
-
Supplier: Terra Universal, Inc.
Description: Safely remove exhaust air from vacuum pumps and systems with air streams less than 200°F (93°C) Feature dependable steel construction with plated finish Wrapped fiber glass elements with polyester cloth trap media nominally 99.97% @ 0.3 micron Easy thumbscrew access for maintenance ISO
- Height: 4.5 inch
- Width / Ring Size: 2.5 inch
- Construction: Cartridge Filter, Frame / Assembly
- Features: Replaceable Filter Media
-
Supplier: Hilliard Corporation (The)
Description: HILCO Microgard™ cartridges provide reliable, long-life contamination control. These efficient filter cartridges feature three filtration layers: outer cellulose-media layer for coarse filtration , an intermediate glass-media for microfiltration, and an inner
- Maximum Liquid Flow: 3 to 20 GPM
- Filtration Grade (Micron Rating): 1 to 5 µm
- Type: Cartridge
- Filter Medium Material: Cellulose, Glass Fiber
-
Description: Application Filtration and dehumidifying of intake air for industrial systems. Design TLF.... Filter housing for breathing and ventilation with changeable filter element inside. Filter elements H...XL up to 1mm filtration grade with glass-fiber filter media,
- Features: Filter Element / Cartridge, Other
- Filtration Product: Hydraulic Fluid
- Additional Features: Tank-mounted
-
Supplier: Porex
Description: POREX® topical applicator filters and wicks are designed for fluid-based application of sealing agents for wound closure, such as surgical adhesive or drug delivery in dental treatment applications, and can also serve as a filter if the solutions are mixed and expressed from crushed
- Application / Industry: Medical
- Type: Micro Filtration
- Features: Other
- Filter Medium Material: PTFE / Teflon®, Polypropylene (PP)
-
Supplier: Shelco Filters - Division of Tinny Corp.
Description: Pleated Glass Fiber Filter Cartridges Micron retention ratings from 0.2 to 30 microns Borosilicate microfiberglass media with polypropylene hardware construction offers wide range of chemical compatibility High media surface area designed for optimal throughput and
- Filtration Grade (Micron Rating): 0.2 to 30 µm
- Type: Cartridge
- Filtration Product: Chemicals, Inks / Dies / Paints, Oil
- Additional Features: FDA Compliant
-
Supplier: Camfil Power Systems
Description: The Cam-Flo filters are a family of sturdy bag filters, recommended as efficient air inlet filters for gas turbines, compressors and diesel engines. These filters have a synthetic fiber media with unique properties, effectively removing harmful particles from the
- Type: Bag, Cartridge
- Filter Medium Material: Glass Fiber, Synthetic Fiber
- Configuration: In-line
- Features: Other
-
Supplier: Thermon, Inc
Description: The CP industrial coalescer filters are manufactured using a cellulose particulate capture media and a resin impregnated glass fiber coalescing core (no metal core). This unique combination of media provides the industry with one of the most efficient particulate and
- Filtration Grade (Micron Rating): 1 to 25 µm
- Type: Cartridge
- Filter Medium Material: Cellulose
- Filtration Product: Gasoline / Diesel
-
Supplier: Hilliard Corporation (The)
Description: HILCO High-pressure hydraulic cartridges are engineered for 2000 PSI pressure. The ability to withstand high pressure permits placement in the high-pressure circuit to protect sensitive hydraulic components. Contains micro-glass filter media between protective screens.
- Maximum Pressure: 3,000 psi
- Maximum Liquid Flow: 9 GPM
- Filtration Grade (Micron Rating): 2 µm
- Additional Features: Duplex
-
Supplier: ISC Sales, Inc.
Description: Glasfloss Magna ASHRAE Series filters are manufactured with high efficiency glass microfiber media are available in a wide range of sizes, frame types and header combinations. The ASHRAE 80-85% efficient filter are designed for use where a high degree of cleanliness is
- Efficiency: 80 to 85 %
- Length: 16 to 24 inch
- Height: 12 to 25 inch
- Width / Ring Size: 6 to 12 inch
-
Supplier: Sartorius Lab Instruments GmbH & Co. KG
Description: Sartolab P pressure filters for reliable sterile filtration of tissue culture solutions. Ready-to-use unit which, attached to a membrane pump or tube pump, quickly and reliably sterilize 100 ml to 5 liters (Sartolab P20) or up to 10 liters (Sartolab P20 Plus) of media and aqueous
- Sample Size: 100 to 9,999.996214588899 cc
- Pore Size: 0.2 µm
- Filtration Area: 0.002 mm²
- Flow Rate: 0.0660430125 GPM
-
Supplier: ISC Sales, Inc.
Description: Glasfloss Magna ASHRAE Series filters are manufactured with high efficiency glass microfiber media are available in a wide range of sizes, frame types and header combinations. ASHRAE 90-95% efficient filters are designed for use where a high degree of cleanliness is
- Efficiency: 90 to 95 %
- Length: 16 to 24 inch
- Height: 12 to 25 inch
- Width / Ring Size: 6 to 12 inch
-
Description: Application Filtration of hydraulic fluids, lubricants, industrial liquids and gases. Filter media for all applications. Elements for installation in EPE filter housings. ... others on request. Construction Special star pleated filter media that is mounted on a
- Features: Filter Element / Cartridge
- Filtration Product: Hydraulic Fluid
-
Supplier: Sartorius Lab Instruments GmbH & Co. KG
Description: Cell Culture fluids after cell harvest Fermentation broths Serum free or serum containing cell culture media Serum Highly viscous opthalmic and LVP solutions All media containing lipids and colloids as contaminants Effective Clarification: Sartopure® GF Plus adsorptive depth
- Filtration Grade (Micron Rating): 0.65 µm
- Maximum Pressure: 29 to 72.5 psi
- Application / Industry: Biopharmaceutical
- Type: Cartridge
-
Supplier: Camfil Power Systems
Description: polyurethane seals. With a backing screen and gasket fixed to the frame, the filter installation is simplified, with limited risk for filter media damage and leakages. The CamGT Box Type range includes F7-F9, E10 and E12 efficiency versions. The filters are tested
- Type: Cartridge
- Filter Medium Material: Glass Fiber
- Configuration: In-line
- Features: Other
-
Supplier: Camfil Power Systems
Description: filter frame, limiting the risk of filter leakage during installation. CamGT filters are tested for efficiency in accordance with the European standard for air filters EN 779:2012 (class range F8-F9), EN 1822:2009 (E10-E12) and ASHRAE 52.2:1999 (MERV 13-16) and serialized
- Type: Cartridge
- Filter Medium Material: Glass Fiber
- Configuration: In-line
- Features: Other
-
Supplier: Eaton
Description: This disposable, versatile high temperature filter cartridge with a high efficiency borosilicate micro fiberglass media construction offers a greater surface area and high system flow rate. The LOFPLEAT-HT filter cartridges from Eaton are a popular choice in a variety of
- Filtration Grade (Micron Rating): 0.2 to 30 µm
- Maximum Pressure: 75 psi
- Type: Cartridge
- Filtration Product: Chemicals, Inks / Dies / Paints, Oil
-
Supplier: HDT Global
Description: The M48A1 is a self-contained filter with both gas and particulate filter elements integrated in one canister. 100-cfm airflow Self-contained canister ASZM-TEDA carbon media Modularity allows for multiple filter applications Horizontal or vertical installation HDT's M48A1
- Efficiency: 99.97 %
- Length: 14.5 inch
- Width / Ring Size: 11.88 inch
- Construction: Cartridge Filter
-
Supplier: ASCO
Description: process Media - Three coalescing media choices for best performance. Proprietary glass fiber blend combines low differential pressures and high efficiencies with maximum holding capacity (3 micron particulate and adsorbing grade also available) Outer media wrap - Allows
- Maximum Air Volume: 1,125 SCFM
- Maximum Inlet Pressure: 250 psi
- Operating Temperature: 150 F
- Connection: 1½" NPT, 1" NPT, 1/2" NPT, 1/4" NPT, 2" NPT, 3/4" NPT, 3/8" NPT
-
Supplier: Zurn Industries LLC
Description: for less maintenance Lasts up to 30 times longer than limestone Durable glass-filled, polypropylene construction extends life Backed by an industry-leading 10-year warranty Does not require special piping, equipment, storage or handling Tested to NSF International for compliance
- Features: Bulk Filter Media
- Application / Industry: Municipal Water Supply
- Filtration Product: Water
-
Supplier: Cole-Parmer
Description: wide-mouth (45mm) polystyrene or glass storage bottles. All bottle-top filters are color-coded and printed with the membrane type and pore size for easy identification. Includes glass fiber prefilter.
- Filter Medium Material: Cellulose - Acetate
-
Supplier: Cole-Parmer
Description: wide-mouth (45mm) polystyrene or glass storage bottles. All bottle-top filters are color-coded and printed with the membrane type and pore size for easy identification. Includes glass fiber prefilter.
- Filter Medium Material: Cellulose - Acetate
-
Supplier: Cole-Parmer
Description: wide-mouth (45mm) polystyrene or glass storage bottles. All bottle-top filters are color-coded and printed with the membrane type and pore size for easy identification. Includes glass fiber prefilter.
- Filter Medium Material: Polysulfone
-
Supplier: Cole-Parmer
Description: wide-mouth (45mm) polystyrene or glass storage bottles. All bottle-top filters are color-coded and printed with the membrane type and pore size for easy identification. Includes glass fiber prefilter.
- Filter Medium Material: Nylon
-
Supplier: Sentry Air Systems, Inc.
Description: as necessary. The simple no tool filter change allows the operator to easily and quickly change the filter. Sitting height enables the operator to comfortably use the unit and prevent fatigue. The 35” Wide Portable Downdraft Bench has the option of an all metal enclosure
- Airflow: 700 SCFM
- Minimum Particle Size Filtered: 0.3 to 0.5 µm
- Features: HEPA / ULPA Filters
-
Supplier: Sentry Air Systems, Inc.
Description: operator to easily and quickly change the filter. Standing height enables the operator to comfortably stand in front of the unit. The 35” Wide Portable Downdraft Bench has the option of an all metal enclosure [SS-435-DDB-STAND-M] and glass enclosure [SS-435-DDB-STAND-G]. Downdraft
- Airflow: 700 SCFM
- Minimum Particle Size Filtered: 0.3 to 0.5 µm
- Features: HEPA / ULPA Filters
-
Supplier: Serfilco, Ltd.
Description: Material: PP, Coton, HI-PERF, Glass, Core: PP, PVDF, Tin or SS ( 4", 6", 10", 20", 30", 40") Performance: 0.5µm, 1µm, 3µm, 5µm, 10µm, 15µm, 20µm, 30µm, 50µm, 75µm, 100µm, 200µm Features • Full 2 1/2" O.D. provides 3.5 square feet of filter area per 10" length • Precision wound • Micron
-
Supplier: Hapco, Inc.
Description: Filter-bond™ is a series of casting and potting compounds ideally suited for potting, sealing, and bonding filtration and ultrafiltration products. The Filter-bond R-Series is manufactured to ultra-high quality standards and has been used by customers to pass FDA approval.
- Viscosity: 15,000 to 23,000 cP
- Substrate Compatibility: Ceramic / Glass, Metal, Plastic, Textiles / Fabrics, Wood / Wood Product
- Features: Encapsulating / Potting Compound
- Industry: Medical / Food (Sanitary / FDA)
-
Supplier: Kaydon Filtration Corporation
Description: Our Diesel Particulate Elements provide critical protection in bulk diesel storage and transfer systems by removing abrasive solid contaminants that cause injector wear and fuel system damage. With high-efficiency micro glass media, these filters support cleaner combustion,
- Type: Cartridge, Wire Mesh / Screen
- Filtration Product: Gasoline / Diesel
- Filter Medium Material: Glass Fiber, Metal / Porous Metal
- Features: Other
Find Suppliers by Category Top
Featured Products Top
-
Oil repellency and water repellency glass fiber filter media is using ultra-fine glass microfiber as the main media and is formed by wet process. Featuring excellent oil repellency and water repellency, uniformed fiber distribution, pleatability, large dust capacity, high efficiency, high (read more)
Browse Filter Media Datasheets for Harbory Filtration -
Harbory Filtration manufactures glass fiber air filter media using a wet-laid process that distributes glass microfibers uniformly. The media is available in a range of efficiencies and basis (read more)
Browse Filter Media Datasheets for Harbory Filtration -
Glass bag filter media is made of the glass fiber with stable electret as the main media and the protective layer of chemical fiber is attached to its windward surface. The strong chemical fiber on the windward surface serves as a "pre-filter" layer to block the large dust particles. It is (read more)
Browse Filter Elements Datasheets for Harbory Filtration -
Harbory Filtration manufactures glass fiber pleated cartridges using borosilicate glass microfiber media pleated into a compact, high-surface-area form. The pleated design increases filtration (read more)
Browse Filter Elements Datasheets for Harbory Filtration -
Need: Don't automatically choose the finest micron rating. Finer filters clog faster and may restrict flow unnecessarily. Choose the rating that captures the problematic particles for your process. Select the Filter Media Material: (read more)
Browse Filter Elements Datasheets for Harbory Filtration -
techniques. Continuous glass filament separators, encapsulated in a stabilizing adhesive, promote uniform airflow while eliminating media to media contact and fiber break-off associated with other media pleating techniques. An adjustable diffusion disc that promotes uniform airflow over the entire filter (read more)
Browse Fans and Blowers (industrial) Datasheets for Envirco
Conduct Research Top
-
Phase Conjugate Laser Optics - Preface
years are the increase in laser output power or. pulse energy by orders of magnitude due to the introduction of the. diode pumping of the gain media. This technology also led to a. remarkable improvement of the electrical to optical efficiency as. well as compactness and reliability of the sources
-
Designing Atmospheric-Pressure Plasma Sources for Surface Engineering of Nanomaterials
. Electronic Materials, Branchburg, NJ, USA) and exposed to. UV light through a chrome-plated glass mask for 45 s with an. intensity of 12 W/m. To remove the exposed photoresist, a. potassium-based buffered developer AZ 400K (AZ Electronic. Materials) was used. The silicon master stamp was etched to. 50 mm
More Information Top
-
CH-TRU Content Codes (CH-TRUCON)
OTHER INORGANICS Americium oxide Beryllium windows Ceramic Cesium in glass Filter media (Inorganic) Magnesium oxide Glass, labware Plutonium oxide Sand Soil Silicon oxide .
-
CH-TRU Waste Content Codes (CH-TRUCON)
OTHER INORGANICS Americium oxide Beryllium windows Ceramic Cesium in glass Filter media (Inorganic) Magnesium oxide Glass, labware Plutonium oxide Sand Soil Silicon oxide .
-
Radiological, physical, and chemical characterization of transuranic wastes stored at the Idaho National Engineering Laboratory
Glass filter media .
-
CH-TRU Waste Content Codes (CH TRUCON)
OTHER INORGANICS Americium oxide Beryllium windows Ceramic Cesium in glass Filter media (Inorganic) Magnesium oxide Glass, labware Plutonium oxide Sand Soil Silicon oxide .
-
http://www.jeffjournal.org/INJ/fall02.pdf
Glass filter media retains its three-dimensional structure even as the pressure drop increases during the filter’s use.
-
Proceedings of the fourteenth ERDA air cleaning conference
l.A The Type A Separatorless Filter is formed from glass filter medium molded and formed into a corrugated shape and then folded back and forth on itself so that it becomes self-supporting.
-
General Purpose Air Filters - Compressed Air Treatment - Grainger Industrial Supply
176 Degrees F, Bowl Material Aluminum, Drain Port Size 5/8 In., Float Drain Type, Micro Glass Filter Media , Housing Material Aluminum, Overall Height 0.62 In.
-
Grainger.com
176 Degrees F, Bowl Material Aluminum, Drain Port Size 5/8 In., Float Drain Type, Micro Glass Filter Media , Housing Material Aluminum, Overall Height 0.62 In.
-
Radiological, physical, and chemical characterization of low-level alpha contaminated wastes stored at the Idaho National Engineering Laboratory
Filters/Insulation Glass filter media .
-
Pneumatics - Grainger Industrial Supply
176 Degrees F, Bowl Material Aluminum, Drain Port Size 5/8 In., Float Drain Type, Micro Glass Filter Media , Housing Material Aluminum, Overall Height 0.62 In.
Indicates content that may require registration and/or purchase.