Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Houghton International, Inc.
Description: Houghto-Safe® 620 is a premium water glycol type fire-resistant hydraulic fluid designed to provide maximum safety for use near open flames or in high-temperature areas. Houghto-Safe 620 continues to be the preeminent fluid in the water glycol market, setting the
- Type / Function: Hydraulic Oil / Fluid
- Composition / Chemistry: Polyglycol / Water-Glycol, Synthetic
- Features: Specialty Oil / Fluid
-
Supplier: Duratherm Extended Life Fluids
Description: Duratherm Glycol Compressor Fluids (PAG) are 100% synthetic replacement fluids for OEM polyglycols at a fraction of the cost. Polyglycols are supplied as OEM factory fill fluids in many compressors. Our Glycol Compressor Fluids exhibit superior oxidation and
-
Supplier: CITGO Petroleum Corporation
Description: CITGO Glycol FR-5046HP is a high pressure polymer thickened water-glycol fluid which gives superior fire-resistance at pressures in excess of 5,000 psi. Pump test results show CITGO Glycol FR-5046HP low pump wear rate performance to be essentially equivalent or
- Kinematic Viscosity: 46 cSt
- Viscosity Index: 210
- Type / Function: Hydraulic Oil / Fluid, Low / Non-foaming
- Composition / Chemistry: Polyglycol / Water-Glycol
-
-
Supplier: Accuris
Description: Deicing Fluid, Aircraft Ethylene Glycol Base
-
Supplier: SAE International
Description: This specification covers an ethylene glycol base deicing fluid in the form of a concentrated liquid.
-
Supplier: SAE International
Description: This specification covers an ethylene glycol base deicing fluid in the form of a concentrated liquid.
-
Supplier: Accuris
Description: HYDRAULIC FLUID, FIRE RESISTANT - WATER-GLYCOL
-
Supplier: SAE International
Description: This specification covers an ethylene-glycol base deicing/anti-icing fluid in the form of a concentrated liquid.
-
Supplier: SAE International
Description: This specification covers a propylene-glycol base, deicing/anti-icing fluid in the form of a concentrated liquid.
-
Supplier: Accuris
Description: Deicing/Anti-Icing Fluid, Aircraft, Propylene Glycol Base
-
Supplier: Accuris
Description: Deicing/Anti-icing Fluid, Aircraft Propylene Glycol Base
-
Supplier: Duratherm Extended Life Fluids
Description: INTERCOOL BIOGREEN is a fully inhibited heat transfer fluid formulated from USDA certified glycol (1, 3-propanediol, CASNR 504-63-2) for freeze point depression as well as single fluid heating and cooling applications. Industrial Inhibitors Intercool Biogreen contains industrial
-
Supplier: Matexcel
Description: Nanodiamonds are diamonds with a size below 1 micrometre. They can be produced by impact events such as an explosion or meteoritic impacts. Because of their large-scale synthesis, potential for surface functionalization, and high biocompatibility, nanodiamonds are widely investigated as a potential
-
Supplier: DME Company
Description: Pure Ethylene Glycol Circulator Fluid, No additives. Guaranteed analysis by Shell. For use from -40° to +250°F (Dilute). Good rust preventative properties. Non-corrosive, will not build-up. High Flash point, +240° F.
- Features: Electrical / Electronic
- Composition / Chemistry: Specialty / Other
-
Supplier: DME Company
Description: glycols, uninhibited glycols oxidize in the presence of air and heat, forming acids. These acids can be corrosive to the metal in a system. Inhibited glycols neutralize the acids formed and thus protect against corrosion. Applications: Ethylene Glycol Inhibited is almost
- Features: Electrical / Electronic
- Composition / Chemistry: Specialty / Other
-
Supplier: Chromalox
Description: to 300°F (150°C) with either water or water/glycol fluids. Its electric heating core assures responsive and precise temperature control in a space saving package. The system is suitable for a large range of heating needs with a compact design. The MWS operates in a closed loop system
- Operating Temperature: 300 F
- Media Flow Rate: 60 to 200 GPM
- Discharge Pressure: 100 psi
- Heater Capacity: 50 to 800 kW
-
Supplier: Hubbard-Hall Inc.
Description: Product Information DOWFROST is a propylene glycol-based fluid that contains a specially formulated package of industrial inhibitors that help prevent corrosion. Because propylene glycol fluids have low acute oral toxicity, DOWFROST is often used in applications where
- Flash Point: 219 F
- Features: Biodegradable, Specialty, Synthetic / Semi-synthetic
- Type / Function: Circulating Coolant (Anti-freeze / Secondary Refrigerant), Heat Transfer Fluid
- Composition / Chemistry: Polyglycol / Water-Glycol
-
Supplier: Parent Petroleum Co.
Description: larger image Conoco FR Hydraulic Fluid is an invert-emulsion (water-in-oil) type fire-resistant hydraulic fluid developed for use in hydraulic systems operating at 2000 to 3000 psi in areas subject to fire hazards. It combines the benefits of an oil-based hydraulic fluid with
- Kinematic Viscosity: 18.5 cSt
- Viscosity Index: 200
- Type / Function: Hydraulic Oil / Fluid
-
Supplier: Duratherm Extended Life Fluids
Description: Polyalkylene glycol based fluids such as UCON 500® are a widely used form of heat transfer fluid that until now offered only average performance, short fluid life and have not been compatible with most other types of heat transfer fluids. Duratherm G's exclusive
- Type / Function: Heat Transfer Fluid
- Features: Petroleum / Mineral Oil, Synthetic / Semi-synthetic
-
Supplier: Heat Exchange & Transfer, Inc.
Description: The WG series of heat transfer systems is designed for closed loop temperature control of water or water/glycol mixtures. The WG250 is a completely packaged system designed for a maximum operating temperature of 250°F. WG series standard components include an electric heater, centrifugal
- Operating Temperature: 250 F
- Media Flow Rate: 150 GPM
- Expansion Tank Capacity: 40 gallons
- Heater Capacity: 360 kW
-
Supplier: Marlo Heat Transfer Solutions
Description: Standard water coils typically consisting of multiple rows and circuits. Fluid coils are available for chilled water, hot water, glycol and special fluid applications.
- Features: Other
-
Supplier: Total Lubricants USA, Inc.
Description: Synthetic (PAG) based, high temperature heat transfer fluid. Recommended for open hot oil systems that operate up to 400 F or closed systems operating up to 510 F.
- Type / Function: Heat Transfer Fluid, Hot Oil / Thermal Oil
- Composition / Chemistry: Polyglycol / Water-Glycol
- Features: Synthetic / Semi-synthetic
-
Supplier: Cleaver-Brooks
Description: horizontal or combination gas flow arrangements to conform to any space requirements. These units are specifically designed for minimum fluid pressure drop, proper outlet conditions and allowable fluid film temperatures. The fluid heater can be supplementary fired up to 1,700°F.
- Heater Type: Circulation Heater, Water Heater
- Features: Clean Water Heating, Other
-
Supplier: Thawzall, LLC
Description: Improved capability with patented HEATZONE® fluid distribution technology. Superior THAW, CURE, HEAT for any job. Delivers a blistering 250 MBH of Heat with unparalleled uniformity thru 5 separate 600’ (182m) zones. It THAWS more quickly, CURES more evenly, and saves a minimum of 24 gallons
- Operating Temperature: 70 to 200 F
- Media Flow Rate: 30 GPM
- Discharge Pressure: 1 to 5 psi
- Heater Capacity: 68.5854 kW
-
Supplier: Badger Meter
Description: The Hedland® water-based fluid meter is designed to monitor fluid flow rates of water and oil emulsions, including glycol mixtures, water-in-oil, glycerin and other various coolants. Meter Flexibility. Accurate Fluid Monitoring. The Hedland water-based fluid meter
- Pipe Diameter: 0.25 to 3 inch
- Liquid Volumetric Flow Rate: 0.02 to 300 GPM
- Mass Flow Rate: 0.0000441 to 0.6615 lbs/min
- Operating Temperature: -20 to 240 F
-
Supplier: CITGO Petroleum Corporation
Description: CITGO CITGEAR Synthetic PAG (polyalkylene glycol) Gear Fluids are premium products designed to provide optimum performance in gear boxes, worm gears, bearings, blowers, reciprocating compressors, and hydraulic systems well beyond the capabilities of mineral oils. • Outstanding thermal
- Features: Fluid / Oil, Synthetic / Semi-synthetic
- Type / Function: Lubricant
- Applications: Machine / Gears
- Composition / Chemistry: Polyglycol / Water-Glycol
-
Supplier: Parent Petroleum Co.
Description: larger image Conoco FC Fluid-D is a water-glycol based fire-resistant hydraulic fluid developed for use in hydraulic systems operating at 2000 to 3000 psi in areas subject to fire hazards. It can withstand intermittent pressure spikes up to 5000 psi. It contains sufficient water
- Kinematic Viscosity (@ 40°C): 8.5 cSt
- Viscosity Index: 185
-
Supplier: Marlo Heat Transfer Solutions
Description: Similar to our standard water coils. However, the core on a “P” coil is pitched within the casing and auxiliary drain headers are used to ensure fast and complete drainage of the coil. Fluid coils are available for chilled water, hot water, glycol and special fluid applications.
- Features: Other
-
Supplier: Johnson Controls, Inc.
Description: Our York® VDCF Air-Cooled Fluid Coolers are designed for commercial and industrial fluid cooling, and they are flexible enough to be used with water or glycol. This adaptable fluid cooler is available in 22 standard model sizes, and it is built for outdoor installation.
- Application: Building
- Type: HVAC Condensing Unit
-
Supplier: Total Lubricants USA, Inc.
Description: Synthetic (PAG) based, water soluble, natural gas compressor oil. Recommended for process or natural gas compression applications where resistance to hydrocarbon dilution is needed.
- Features: Fluid / Oil, Synthetic / Semi-synthetic
- Type / Function: Lubricant
- Composition / Chemistry: Polyglycol / Water-Glycol
-
Supplier: Cleaver-Brooks
Description: horizontal or combination gas flow arrangements to conform to any space requirements. These units are specifically designed for minimum fluid pressure drop, proper outlet conditions and allowable fluid film temperatures. The fluid heater can be supplementary fired up to 1,700°F.
- Maximum Pressure: 350 psi
- Fuel Type / Heat Source: Gas (Natural / Propane), Oil, Waste Heat / Indirect
- Orientation: Horizontal, Vertical
- Type: Steam
-
Supplier: Marlo Heat Transfer Solutions
Description: The removable box is ideal for high-sediment fluid environments, such as river or lake water. Removing the headers exposes all of the tubes for easy inspection or cleaning. Fluid coils are available for chilled water, hot water, glycol and special fluid applications.
- Features: Other
-
Supplier: jbj Techniques Limited
Description: typically with more than 35% water content (also known as glycol solutions, polyalkylene glycol solutions or water glycols); HFDR – synthetic anhydrous fluids composed of phosphate esters; and HFDU – synthetic anhydrous fluids other than phosphate esters. Examples
- Maximum Discharge Flow: 2.772 to 13.8864 GPM
- Maximum Discharge Pressure: 725.1885 psi
- Pump Type: Gear Pumps, Hydraulic Pumps, Positive Displacement Pumps
- Power Source: Hydraulic
-
Supplier: ASTM International
Description: The ISO 8068, DIN 51515-1, or DIN 51515-2 may also be of useful reference. For polyol ester fluids used to lubricate land-based gas turbines, the user is referred to the current version of military specification MIL-PRF-23699 for fluid performance requirements. For phosphate ester
Find Suppliers by Category Top
Featured Products Top
-
Heat transfer systems or also known as thermal transfer systems or Temperature Control Units, are designed to provide indirect heat to processes using a thermal transfer fluid. Thermal Transfer fluids include water, glycol, water-glycol mixtures, and thermal oils. Heat (read more)
Browse Fluid Heat Transfer Systems Datasheets for Gaumer Process -
FluidScan include oxidation, nitration, sulfation, anti-wear additive, Total Base Number (TBN), glycol, soot, and water for engine oil; and oxidation, Total Acid Number (TAN), and water for rotating machine lubricants such as gear oil, transmission oil and hydraulic oil (read more)
Browse Oil Sensors and Analyzers Datasheets for AMETEK Spectro Scientific -
polymer solutions, typically with more than 35% water content (also known as glycol solutions, polyalkylene glycol solutions or water glycols); HFDR – synthetic anhydrous fluids composed of phosphate esters; and HFDU – synthetic anhydrous fluids other than phosphate esters. Examples (read more)
Browse Liquid Handling Pumps Datasheets for jbj Techniques Limited -
INDIRECT ELECTRIC WATER BATH HEATER Indirect Electric Water Bath Heaters use process coils submerged in a "bath" of water or glycol water mixtures. The process fluid flow through the process coils and is heated indirectly by the bath fluid. Indirectly heating the fluid provides safe and consistent heat and eliminates overheating. (read more)
Browse Water Heaters Datasheets for Gaumer Process -
INDIRECT ELECTRIC WATER BATH HEATER Indirect Electric Water Bath Heaters use process coils submerged in a "bath" of water or glycol water mixtures. The process fluid flow through the process coils and is heated indirectly by the bath fluid. Indirectly heating the fluid provides safe and consistent heat and eliminates overheating. (read more)
Browse Electric Heaters Datasheets for Gaumer Process -
applications requiring highly-precise thermal control. These valves improve process efficiency, reduce system wear, maintain consistent product quality, conserve energy, and can save money. Benefits Controls cooling fluid return temperatures - ideal for glycol and water (read more)
Browse Tempering Valves and Thermally Actuated Valves Datasheets for ThermOmegaTech® -
temperature control for machinery, furnaces, reactors, heavy equipment and industrial processing lines. By circulating cooling media such as water, glycol or other fluids through engineered internal channels, thermal shields and cooling panels help reduce surface temperature, protect surrounding (read more)
Browse Heat Exchangers Datasheets for Hexnovas Heat Exchanger Technology Co., Ltd -
finished lubricants (engine oil, hydraulic fluid, gear oil). Process Streams: Filtering crude oil fractions, solvents, additives, glycols. Hydraulic Systems: Protecting hydraulic fluid in machinery. Metalworking & Coolants: (read more)
Browse Filter Elements Datasheets for Harbory Filtration -
petroleum fluids. Available in other forms for hydraulic seals such as u-cups, vee packings, wipers and back-up rings and special sealing rings. Petrloeum fluids. Water. Silicone fluids. Ehylene glycol. Amines. (read more)
Browse O-rings Datasheets for Arizona Sealing Devices, Inc. -
, repels dirt and oil, and allows for rapid wipe-down cleaning—ideal for mobile equipment, industrial presses, and material handling systems where uptime is critical. Broad Media Compatibility Compatible with petroleum-based hydraulic fluids, water-glycol solutions (read more)
Browse Hydraulic Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd.
Conduct Research Top
-
A 'Fluid' Supermarket (.pdf)
At the 26,000-square-foot Wal-Mart Super-Center in Aurora, Colo., a propylene glycol-based heat transfer fluid is being used in a secondary-loop refrigeration system. Th e system, which cools the store's meat, dairy, produce and other medium-temperature chilled food display cases, is designed
-
Advantages of Thermal Fluid Heating Systems
Hot oil (Also known as thermal fluid) heating systems are used in a number of industrial processes. Oil, glycol, and water are the most typical mediums for this process...We take a look at some of the advantages of thermal fluid heating systems
-
Gaining & Sustaining at the 2010 ASHRAE Winter Conference/AHR Expo (.pdf)
Understanding the unique circumstances of a system and its application are critical factors when determining the cost of winterizing a system-and the benefits of using pure water compared to a winterization fluid that contains glycol.
-
Keeping Beer Cool from Brewery to Tap (.pdf)
For the world's largest brewers of beer and for one of the most popular "craft" brewers in the Midwest, "keeping cool" is not a lightly used phrase -it is critical for business. That is the reason Bell's Brewery of Kalamazoo, Mich., is using inhibited glycol heat transfer fluids for its
-
Erosion-Corrosion in Cooling Systems
Heat exchangers and cold plates are used in cooling applications to remove and transfer heat from one place to another using a heat transfer fluid such as water, ethylene glycol and water solution, oil, etc. There are thousands of combinations of fluids and fluid path materials used
-
Preventing Corrosion in Cooling Systems
Water and water/glycol solutions are common heat transfer fluids used in cooling systems and recirculating chillers. Although the fluids are the lifeblood for your heat transfer applications, they can also cause corrosion within your systems. This corrosion can result in a reduction in system
-
Ideas to Keep that Water Based HVACR System Running (.pdf)
of inhibited glycol-based heat-transfer fluids, is something that the HVACR industry has been doing for decades. Not only can it provide effective protection against freezing, but it also can improve system performance and longevity in certain situations.
-
Why Is Mineral Oil Used In Thermal Heaters?
Thermal heaters, also known as thermal fluid heaters, employ the use of a thermal liquid such as water, glycol, mineral oil, synthetic liquids or aromatics as the source of heat transfer. The medium for transferring heat is circulated within a closed loop system to supply heat to the end user
More Information Top
-
Issues and Testing of Non-Glycol Aircraft Ground Deicing Fluids
This led to the additional requirement for Type I non- glycol fluids of paragraph 3.1.1 of AMS1424 [2].
-
Federal Register > Wednesday, May 16, 2012 > [77 FR 28928] Energy Conservation Program for Certain Industrial Equipment: Energy Conservation Standards and Test...
The fluid economizer utilizes a separate liquid-to-air cooling coil within the CRAC unit and the cooled water or glycol fluid returning from the external fluid cooler to cool return air directly, much like a chilled water air handling unit (i…
-
Federal Register > Tuesday, January 17, 2012 > [77 FR 2356] Energy Conservation Program for Certain Industrial Equipment: Energy Conservation Standards and Tes...
The fluid economizer utilizes a separate liquid-to-air cooling coil within the CRAC unit and the cooled water or glycol fluid returning from the external fluid cooler to cool return air directly, much like a chilled water air handling unit (i…
-
Property and Performance Evaluation of Water Glycol Hydraulic Fluids
Low fatigue life, high wear rates, and cavitation erosion can be issues with water glycol fluids when used in hydraulic systems for which they are not suited [2].
-
Water-Glycol Hydraulic Fluids: Conversion and Troubleshooting of Mineral Oil Hydraulic Systems
Recently, with the advent of a water- glycol fluid suitable for high-pressure use [2] and the ever increasing interest in biodegradable hydraulic fluids [3], there has been increasing interest in the use of water-glycol fluids where the use of biodegradable…
-
Mass transfer flame resistant working fluids for hydraulic systems
The most widespread in world practice are fire safe and ecologically safe water– glycol fluids of HFC class.
-
New Environmentally Safe Heat Transfer Fluid Improves The Performance of Heaters in Gas Production and Transmission Systems
The significant improvement in thermal conductivity of the novel HTF explains much of the expected increase in heat transfer over glycol fluids .
-
Food-Grade Fire-Resistant Water Glycol Hydraulic Fluids
The predominant compound used in standard water glycol fluids to give the finished formulation it's low temperature flow characteristics is diethylene glycol, which is not approved for use in food grade lubricants.
Indicates content that may require registration and/or purchase.