Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Utmel Electronic Limited
Description: SOCKET CONTACT GOLD PLATED
- Material: Brass
- Type: Electrical Contact
- Plating / Coating: Gold, Nickel
- Features: Specialty / Other
-
Supplier: Servometer®, an MW Industries company
Description: of spring contacts best suited for printed circuit board (PCB) applications are gold-plated wire mesh cylinders and gold-plated miniature metal bellows. Servometer bellows type contact springs are manufactured from electrodeposited nickel, and gold
- OD / Width: 0.125 inch
- Length: 0.104 inch
- Resistivity: 0.019 ohm-cm
- Current: 4 amps
-
Supplier: Newark, An Avnet Company
Description: Circular Connector Contact, Pin, Gold Plated Contacts, PLUSCON Series RoHS Compliant: Yes
-
-
Supplier: Newark, An Avnet Company
Description: Circular Connector Contact, Pin, Crimp, Gold Plated Contacts, PLUSCON Series RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: DEOXIT GOLD, MAXIMUM PERFORMANCE ENHANCER, CONDITIONER AND PROTECTANT FOR GOLD PLATED METAL ELECTRICAL CONNECTIONS, CONTACTS AND METAL SURFACES. EFFECTIVE ON ALL PLATED SURFACES. TEMPERATURE RANGE, -45 C TO +240 C, LIQUID ROHS COMPLIANT: YES
-
Supplier: Newark, An Avnet Company
Description: DEOXIT GOLD GXL, MAXIMUM PERFORMANCE ENHANCER, CONDITIONER AND PROTECTANT FOR GOLD PLATED METAL ELECTRICAL CONNECTIONS, CONTACTS AND METAL SURFACES. EFFECTIVE ON ALL PLATED SURFACES.TEMPERATURE RANGE, -45 C TO +310 C ROHS COMPLIANT: YES
-
Supplier: Allied Electronics, Inc.
Description: Test Clip Kit, Gold Plated (Contact) Material, 4 in. Width Upper contacts are 0.025 in. sq. pins, spaced at 0.100 in., pins are perfect for sq. pin receptacles, wire-wrap or jumper leads Gold plated lower contacts assure reliable, noise free
-
Supplier: Allied Electronics, Inc.
Description: SMD Grabber® Test Clip and Kit Gold Plateds 1st End: Contact, stainless steel, selectively gold plated. Insulation: Glass-filled nylon. 2nd End: Square pin, phosphor bronze, gold plated. Rating: 45 VAC; 0.5 amps; +102°C (+216°F) max. Stainless steel
-
Supplier: Luma-Metall AB
Description: The characteristics of gold plated molybdenum wire makes it suitable for different electronic applications. Besides reasons like protection against corrosion another cause for gold plating is to achieve good electrical contact and also an improved wettability for
- Overall Width / OD: 0.0005905515 to 0.00787402 inch
- Elongation: 2 to 25 %
- Tensile Modulus (E): 46,411.788594303 ksi
- Processing, Temper & Finish: Coated / Painted, Polished
-
Supplier: MPF Products, INC.
Description: Crimp Connectors, Gold Plated C-97, #16-18 Contact
-
Supplier: Utmel Electronic Limited
Description: MOLEX 39-29-6088..Wire-To-Board Connector, Through Hole, Header, 8 Contacts, Gold Plated Contacts
- Current Rating: 8 amps
- Features: Other
-
Supplier: Allied Electronics, Inc.
Description: connector,str header,single row,.1 contspacing,.12 tail,gold plated,36 contact
-
Supplier: Utmel Electronic Limited
Description: SL™ Crimp Terminal, Series 70021, Male, with 0.76µm Selective Gold (Au) Plated Contact, 22-24 AWG, Bag
- Type: Electrical Contact
- Features: Specialty / Other
-
Supplier: Utmel Electronic Limited
Description: ITT CANNON 031-8704-508Circular Connector Contact, Socket, Crimp, Gold Plated Contacts, KPTC Series
- Contact Size (AWG): 24 to 20 AWG
- Connector Type: Circular / Cylindrical Connector
- Features: Other
- Geometry: Straight
-
Supplier: Allied Electronics, Inc.
Description: Male Cable Connector, Rated Voltage 300 V, Rated Current 5 A Materials: Housing — Die-cast, nickel-plated; Dielectric — Thermoplastic; Contact Plating — Silver or gold. Current Rating: 5 A, except 3 A for 12 and 14 contact. Voltage Rating: 300 V, except 150 V for 5S, 7
-
Supplier: Johnson Electric North America, Inc.
Description: Contact plates are designed and tested to connection reliability with best in class anti-corrosion. The contact plates are used in Telecom (SIM card), Banking, Government and Healthcare identification (smart card). Dual interface contact plates are designed to integrate both
- Thickness: 0.0029527575 inch
- Contact Material: Copper (Cu), Gold / Gold Alloy (Au), Palladium / Palladium Alloys
- Features: Other, Specialty / Other
-
Supplier: L-com, Inc.
Description: Couples devices with female SMA interfaces Gold plated contact pin for reduced signal loss Handy device to help solve your interconnection problems Application Coaxial interface conversion Low-loss coax Coax retrofit applications Coaxial Extension OEM coax applications
- Features: Coaxial Connector, Coupling / Adapter
- Gender: Male / Plug
- Connector Type: SMA
-
Supplier: SFCable.com
Description: Connectors: S-Video (VHS) Female to RCA Male. Black molded plastic construction. Gold-plated contacts
- Connector Type: Audio / Video Connector
- Gender: Female / Jack, Male / Plug
- Features: RCA
-
Supplier: Anderson Power Products
Description: PCB Tail Gold Plated Termination, AWG 20hp .5mm² Also found in: /Power Drawer® 35/Power Drawer® 75
-
Supplier: SFCable.com
Description: Connectors: S-Video (VHS) Female (Jack) to RCA Female (Jack). Black molded plastic construction. Gold-plated contacts
- Connector Type: Audio / Video Connector
- Gender: Female / Jack
- Features: RCA
-
Supplier: Anderson Power Products
Description: Crimp Gold Plated Termination, Premate Length AWG 20 .5mm² Also found in: /Power Drawer® 35/Power Drawer® 75
-
Supplier: Anderson Power Products
Description: Crimp Gold Plated Termination, Postmate Length AWG 20 .5mm² Also found in: /Power Drawer® 35/Power Drawer® 75
-
Supplier: Karl Kruse GmbH & Co. KG
Description: Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and
- Gender: Male / Plug
- Geometry: Straight
-
Supplier: Fairview Microwave Inc.
Description: contact and a gold plating material. This BMA plug bulkhead coaxial slide-on RF connector is RoHS and gold plated compliant, you can find this BMA plug bulkhead coaxial slide-on gold plated connector datasheet specifications above. Fairview Microwave plug
- Frequency Range: 22 GHz
- Connector Type: BMA / BMMA
- Features: Coaxial Connector, RF and Microwave Connector
- Geometry: Straight
-
Supplier: Fairview Microwave Inc.
Description: contact and a gold plating material. This BMA plug bulkhead coaxial slide-on RF connector is RoHS and gold plated compliant, you can find this BMA plug bulkhead coaxial slide-on gold plated connector datasheet specifications above. Fairview Microwave plug
- Frequency Range: 22 GHz
- Connector Type: BMA / BMMA
- Features: Coaxial Connector, RF and Microwave Connector
- Geometry: Straight
-
Supplier: L-com, Inc.
Description: mechanism making it a popular choice in higher frequency applications. Features Crimp style attachment for a robust assembly Common size hex crimp allows quick and easy crimping Gold plated contact pins to minimize signal loss SMA male for LMR®400 coaxial cable Application
- Features: Coaxial Connector
- Gender: Male / Plug
- Connector Type: SMA
-
Supplier: HAVE, Inc.
Description: AVPUSVHS-4G - AVP SVHS 4-Pin Gold Contact Feedthrough Adapter Kit, adapter plate, hardware. Universal Connector Kit for use with AVP Universal Bulkhead Panels.
-
Supplier: Eteily Technologies India Pvt. Ltd.
Description: High Quality Gold Plated Connector Eteily have a wide range of best quality gold plated SMA Connectors for all you’re applications. The connectors have a threaded outer coupling interface. It finds many applications for providing connectivity for RF assemblies within
- Frequency Range: 6 GHz
- Gender: Female / Jack
- Features: RF and Microwave Connector
- Connector Type: SMA
-
Supplier: PIC Wire & Cable
Description: PIC Wire & Cable has an extensive line of high-quality 50-ohm coax connectors and contacts for its cable offering, including TNC, BNC, N, HN, C, SMA, ARINC, M39029 and D-Sub connectors. In addition, PIC has many innovative connectors that improve termination, installation, maintenance and
- Voltage Rating: 335 volts
- Frequency Range: 0 to 12 GHz
- Features: Circular / Cylindrical Connector, Coaxial Connector, Military Connector
- Gender: Male / Plug
-
Supplier: E-Z-HOOK, a division of Tektest, Inc.
Description: E-Z-Link continuous jumpers are available with insulated 0.025″ (0.635 mm) square socket connectors evenly spaced on 6″ (152 mm) wire lengths. The square sockets are constructed with a brass body and gold-plated beryllium copper contact spring with each connector crimped onto
- Attenuation Factor: 1X
- Features: Other
- Probe Configuration: Pin and Socket
- Probe Type: Voltage
-
Supplier: E-Z-HOOK, a division of Tektest, Inc.
Description: E-Z-Link continuous jumpers are available with insulated 0.025″ (0.635 mm) square socket connectors evenly spaced on 4″ (101.6 mm) wire lengths. The square sockets are constructed with a brass body and gold-plated beryllium copper contact spring with each connector crimped onto
- Attenuation Factor: 1X
- Features: Other
- Probe Configuration: Pin and Socket
- Probe Type: Voltage
-
Supplier: E-Z-HOOK, a division of Tektest, Inc.
Description: E-Z-Link continuous jumpers are available with insulated 0.025″ (0.635 mm) square socket connectors evenly spaced on 3″ (76.2 mm) wire lengths. The square sockets are constructed with a brass body and gold-plated beryllium copper contact spring with each connector crimped onto
- Attenuation Factor: 1X
- Features: Other
- Probe Configuration: Pin and Socket
- Probe Type: Voltage
-
Supplier: Karl Kruse GmbH & Co. KG
Description: Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and
- Gender: Male / Plug
- Geometry: Straight
-
Supplier: TelephoneStuff.com
Description: Micron Gold Plating - Holding Force > 80 Grams - F-Type Connector Threads: 3/8-32 UNEF-2A - Electrical: - Return Loss OF -20 dB MAX - Frequency Range 1.4 ~ 2.0 GHZ - Contact Resistance - Insulation Resistance > 5000 MOHM - Insertion Loss - Sold in a Package of 25 Modules - UL
Find Suppliers by Category Top
Featured Products Top
-
security-sensitive environments, reliability is non-negotiable. A gold-plated version of Vlier’s smallest (read more)
Browse Ball and Spring Plungers Datasheets for Vlier -
. Micro-One connectors combine a compact 2.00mm pitch with robust mechanical and electrical features that improve connection reliability in demanding industrial environments. Gold-plated contacts enhance conductivity while resisting oxidation and corrosion, helping maintain consistent electrical (read more)
Browse Wire to Board Connectors Datasheets for Heilind Electronics, Inc. -
solutions are often used as stand-alone measurement components or as part of a customized test cable; often custom designed. Whether medical technicians need to maintain electrical safety performance standards or to diagnose medical equipment or use wire hookups to monitor patients’ vitals, we (read more)
Browse Electrical Test Probes Datasheets for E-Z-HOOK, a division of Tektest, Inc. -
Gold-to-Gold Contact Technology – Precious metal contacts ensure high performance, low electrical noise, and extended operational lifetime. Non-Standard Customization (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
. Contacts are manufactured from gold plated phosphor bronze, offering low contact resistance and assuring easy reflow soldering for a reliable solder joint. The spring tension of the contacts will adjust to all variations in battery heights for dependable connectivity. Contacts can (read more)
Browse Battery Holders Datasheets for Keystone Electronics Corp. -
. This makes the Model B ideal for small appliances that require maintaining a fairly constant temperature. The over-sized gold-plated contacts increase current sensitivity while also ensuring the most reliable performance possible. Bimetallic elements can also be changed to better match particular (read more)
Browse Thermal Switches and Thermal Protectors Datasheets for Portage Electric Products, Inc. -
stability, mechanical strength, and reliable performance during fault interruption. The VF476 uses gold plated brass caps to provide stable electrical connections and long-term contact reliability in electronic assemblies. Key (read more)
Browse Circuit Protection Components Datasheets for VICFUSE -
stability, mechanical strength, and reliable performance during fault interruption. The VF476 uses gold plated brass caps to provide stable electrical connections and long-term contact reliability in electronic assemblies (read more)
Browse Circuit Protection Components Datasheets for VICFUSE -
02), these DIP switches are ideal for high-density PCB layouts where space is at a premium. Their robust construction includes gold-plated Corson alloy contacts for reliable conductivity and long-term performance, rated for over 10,000 mechanical and electrical operations (read more)
Browse DIP Switches Datasheets for New Yorker Electronics Co., Inc. -
loss, and gold-plated contacts for consistent conductivity, these solutions are designed for demanding environments like semiconductor processing, particle physics, and space simulation. Douglas also offers highly customizable solutions, including fiber optic integration, high-density micro (read more)
Browse Electrical Feedthroughs Datasheets for Douglas Electrical Components
Conduct Research Top
-
My-Com and IRPM - The Nut Has Now Been Cracked
. To be able to guarantee such high accuracy with a mechanical product, new ground has to be broken already when selecting the materials used. The top of the sensor, as well as it's control is produced of technical high-performance ceramics. The electrical contacts are high polished gold-plated throughout.
-
Tin Vs. Bare
on an individual strand may cross from strand to strand. Since the strands are thin, but still in electrical contact with neighboring strands, we can expect the effect of internal impedance to be similar to that of a solid wire of a comparable diameter to the bundle of strands. Hence the current will tend
More Information Top
-
Circular connectors withstand water, dust, vibration and EMC
Common to all arrangements are a rugged nickel-plated zinc body, plastic contact insulation body and gold plated electrical contacts .
-
The Internet of Things: Do-It-Yourself at Home Projects for Arduino, Raspberry Pi, and BeagleBone Black > Home Temperature Monitoring System
One expensive solution is to gold plate electrical contact surfaces.
-
Build Your Own Quadcopter: Power Up Your Designs with the Parallax Elev-8 > Building the Elev-8
One expensive solution is to gold plate electrical contact surfaces.
-
Domain walls at the spin density wave endpoint of the organic
superconductor (TMTSF)2PF6 under pressure
Gold plated electrical con- tacts were evaporated on the sample surfaces to mea- sure ρa, ρb and ρc along a, b′ and c⋆ axes respectively on different samples.
-
Optimization of twin-contact semiconductor optical amplifiers for use in integrated interferometric devices
The model is based upon a multi-quantum well semiconductor optical amplifier with ridge waveguides and gold plated electrical contact as illustrated in figure 1.
-
Ultra-wideband RF/microwave MEMS switches for wireless communications
Gold plated electrical contacts and low loss circuit elements are necessary for low insertion loss.
-
Optimal design parameters research for novel monolithically integrated non-linear all-optical loop mirror for signal regeneration
The model is based on a multi-quantum well (MQW) semiconductor optical amplifier with ridge waveguides and gold plated electrical contact .
-
The Surveillance And Reconnaissance Ground Equipment (SARGE), real robots for real soldiers
Gold plated electrical contacts are being used where possible and all external connectors .
Indicates content that may require registration and/or purchase.