-
Supplier: Carr Lane Manufacturing Co.
Description: Screw clamp with a hardened tool steel swivel ball, either serrated or flat. A positive stop prevents the ball from swiveling too far. Serrated grippers are designed to slightly penetrate the workpiece to significantly increase gripping force, rather t
- Length: 0.5 to 3 inch
- Inch: 1/2", 3/8", 5/8"
- Metric: M10, M12, M16
- Features: Other
-
Supplier: Automation24, Inc.
Description: Screw gripper 05073680001 from Wera Tools.
-
Supplier: Elgin Fastener Group
Description: quality performance — Grip-Lite™ screws. Grip-Lite screws are designed specifically for thin sheet metal applications. They provide a tight assembly with increased strip-out torque improving joint strength, and a radius point for safety. Grip-Lite screws
- Head Type: Hexagon Head
- Features: Other
-
-
Supplier: United Testing Systems, Inc.
Description: Designed for gripping various strip or sheet materials such as paper, foam, textiles and metals. Moveable inserts close completely to accommodate any sample thickness, from 0" to ½". Also ideal for gripping lap shear specimens with offset ends. The 10-pound and 200-pound capacity grips have
- Force / Load Capacity: 1,000 lbs
- Stroke / Maximum Opening: 2 inch
- Application: Compressive, Tensile
- Operation: Mechanical
-
Supplier: AGS Automation Greifsysteme Schwope GmbH
Description: AGS Automation's gripper system, also known as PAG impact grippers, are designed for precision picking up of inserts, bushings, rings or screws. These gripper systems come in different sizes, with varying numbers of gripper fingers and stroke sizes, making them suitable for various
- Actuation: Electric, Pneumatic
- Style: Parallel
-
Supplier: Yamaha Motor- Robot Division
Description: An electric gripper achieving the highly accurate gripping force, position, and speed control that are difficult to achieve by conventional air units. The gripper is controlled only with one 4-axis controller RCX240. As the data exchange with the host unit, such as PLC is not needed, the setup or
- Gripping Force: 50 N
- Stroke: 19 mm
- Number of Grips: 2
- Action: Double Action
-
Supplier: Yamaha Motor- Robot Division
Description: An electric gripper achieving the highly accurate gripping force, position, and speed control that are difficult to achieve by conventional air units. The gripper is controlled only with one 4-axis controller RCX240. As the data exchange with the host unit, such as PLC is not needed, the setup or
- Gripping Force: 150 N
- Stroke: 38 mm
- Number of Grips: 2
- Action: Double Action
-
Supplier: Essentra Components
Description: This universal cable grip is ideal for multiple cables, but keeping them all separate at the same time. With Screw hole fixings for a secure fastening.
- Diameter: 0.0787402 to 0.4724412 inch
- Features: Other
-
Supplier: Newark, An Avnet Company
Description: SCREW GRIPPER SET, 2PC; Screwdriver Type:-; Blade Length:-; Product Range:- RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: EZ GRIP HANDLE SLOTTED SCREW ROHS COMPLIANT: YES
-
Supplier: Zimmer Group
Description: applications using an adjusting screw. This adaptability allows operators to fine-tune the gripper's behavior to match the requirements of the task at hand. One of the standout capabilities of the Zimmer 2-Jaw Angular Rotary Grippers is their 2-in-1 functionality, enabling both gripping and
- Gripping Force: 150 N
- Number of Grips: 2
- Style: Angular
- Actuation: Electric
-
Supplier: Gray Tools Canada Inc.
Description: Description: Ergonomic rubber grips on top and bottom. One Power Black high-tempered steel G-blade loaded, and two Power Black spare G-blades in the handle. Can be reloaded with L- or thicker G-blades. Replacement Blade Part No.: GB-10BH
-
Supplier: Design Tool, Inc.
Description: customer’s part. The pistol screwdriver assemblies can be designed for a wide range of applications and fastener types including screws, bolts, nuts, pins, or nails. The standard screw feeder systems cycle quickly delivering screws in less than one second in many applications.
- Drive Size: 1/4" Hex, 3/8" Hex, HIOS 4mm, HIOS 5mm, Other Drive Size
- Drive Type: Adjustable Size Drive, Fixed Size Drive
- Features: Bit Extension, Feeder System, Reaction Stand, Soft Stop, Transducerized
- Actuation: Button / Trigger, Push-to-Start
-
Supplier: Jergens, Inc.
Description: Jergens Replaceable Grippers are available in "Hardened Tool Steel" and "Carbide-Tipped" materials. The points of the grippers embed themselves into the workpiece giving greater holding power with less actual pressure. Replaceable Grippers may be held in place using either a set screw on the
- Features: Other
- Jaw Material: Steel
-
Supplier: Newark, An Avnet Company
Description: Grip panel with screw adapter Han 24 B RoHS Compliant: NA
-
Supplier: diaago
Description: Opaque Cap O-rings ensure leak-proof seal, and are a highly visible contrasting color Premium Grip Cap features molded TPE sealing rings which ensure O-ring will never slip out of place; striped TPE grips on cap edge enable secure handling under all conditions All caps are compatible
- Shape / Application: Screw Cap
- Features: Threaded
-
Supplier: diaago
Description: Opaque Cap O-rings ensure leak-proof seal, and are a highly visible contrasting color Premium Grip Cap features molded TPE sealing rings which ensure O-ring will never slip out of place; striped TPE grips on cap edge enable secure handling under all conditions All caps are compatible
- Shape / Application: Screw Cap
- Features: Threaded
-
Supplier: diaago
Description: Opaque Cap O-rings ensure leak-proof seal, and are a highly visible contrasting color Premium Grip Cap features molded TPE sealing rings which ensure O-ring will never slip out of place; striped TPE grips on cap edge enable secure handling under all conditions All caps are compatible
- Shape / Application: Screw Cap
- Features: Threaded
-
Supplier: diaago
Description: Opaque Cap O-rings ensure leak-proof seal, and are a highly visible contrasting color Premium Grip Cap features molded TPE sealing rings which ensure O-ring will never slip out of place; striped TPE grips on cap edge enable secure handling under all conditions All caps are compatible
- Shape / Application: Screw Cap
- Features: Threaded
-
Supplier: Newark, An Avnet Company
Description: 1441 Screw Gripper Holder - 4.5-6.0mm; Length:165mm; For Use With:Round & Hexagon Blades; Product Range:- RoHS Compliant: NA
-
Supplier: DESTACO
Description: This cam style gripper is widely used in the industry and is a rugged design that supplies very high grip force for its size. The simplified drive mechanism makes these grippers an excellent value. The body mounts with screws and locates with slip fit dowel pins for accuracy. Fingers
- Style: Angular
-
Supplier: Accuris
Description: Maximum Grip Gaging Lengths and Minimum Body Lengths for Metric Bolt and Screw Products
-
Supplier: Accuris
Description: GREASE GUNS, HAND OPERATED, LEVER, PUSH & SCREW TYPE; TYPE IV, PISTOL GRIP
-
Supplier: Mecmesin Corporation
Description: Dual side-action screw grips provide a simple and effective way of tensile testing specimens. Supplied with a pair of 28mm x 80mm (1.1" x 3.15") rectangular jaws with either serrated or rubber-coated faces, these grips enable wide specimens to be clamped quickly and securely
- Force / Load Capacity: 449.6 lbs
- Operation: Mechanical
- Application: Tensile
- Test Fixture Type: Test Grip / Clamp
-
Supplier: Greenlee Textron, Inc.
Description: GALVANIZED STEEL MATERIAL 3/8 INCH MIN. CABLE OUTER DIAMETER 5/8 INCH MAX. CABLE OUTER DIAMETER SET SCREW CLAMP CONNECTION TYPE (1) 624S SHORT PULLING GRIP, (1) 624L LONG PULLING GRIP CONTENTS 2 INCH CONDUIT SIZE 1/4 INCH DIA EYE SIZE 6500 LB BREAKING STRENGTH FLEXIBLE EYE TYPE
- Tool Type: Pulling Grip
-
Supplier: FIPA Inc.
Description: Grippers with flat entry angle enables handling of thin or flat parts Knurled screw for stroke adjustment to textile thickness GR04.730: Single-acting - Compressed air connection for needle extraction, reset via return spring
- Stroke: 0 to 2 mm
- Action: Single Action
-
Supplier: NBK America LLC
Description: The thread parts made of steel and stainless steel are standardized. The grip and screw are integrally-molded by insert. This enhances the thread part durability. Screw type (male / female) and thread part material can be selected by a product code. GTM----Male screw /
-
Supplier: GIMATIC S.p.A.
Description: • Modular with Gimapick system. • Double-acting drive. • Air feeding possible directly from the fixing plate. • Possibility to mount it on front with through screws. • High gripping force and low weight. • Optional magnetic sensors. • FDA-H1 food-grade grease.
- Number of Grips: 3
- Action: Double Action
- Style: Parallel
-
Supplier: Robot System Products
Description: air connection to prevent contamination Gripper can be mounted on two sides of the gripper Optional inductive or magnetic position sensors Screw connection or direct connection for compressed air Gripping force safety device that is specifi c for either exterior or interior gripping Simple
- Gripping Force: 35 to 2,400 N
- Stroke: 4 to 26 mm
- Number of Grips: 2
- Jaw Material: Aluminum, Steel
-
Supplier: R&I Manufacturing Co.
Description: bushings distribute the load over a larger surface area resulting in less wear on the slide rods. JF-20has been tested under actual operating conditions with up to 160 million inches accumulated travel with negligible wear. Stroke adjustment screws are included for separate adjustment of
- Gripping Force: 146.8 N
- Stroke: 44.45 mm
- Operating Temperature: -30 to 300 F
- Jaw Material: Aluminum, Steel
-
Supplier: Imao-Fixtureworks
Description: Features These knobs accept commercially available screws or nuts. Technical Information Working temperature : Between -30°C and 130°C.
- Diameter / Width: 1.3385826771653544 to 2.0866141732283463 inches
- Height: 0.8267716535433071 to 1.2598425196850394 inches
- Bore / Insert Diameter: 0.6299212598425197 to 0.9448818897637795 inches
- Features: Choice of Colors and/or Finishes, Grips
-
Supplier: R. S. Hughes Company, Inc.
Description: The Menda Screw-O-Saurus serrated flat straight flat gripping pliers is another quality product from Menda.
-
Supplier: Essentra Components
Description: Domed head screws for extra grip with tightening and loosening
- Screw Type: Machine Screw
- Material: Plastic
-
Supplier: Carr Lane Manufacturing Co.
Description: Handy thumb screw. Knurled head provides a positive grip for finger tightening in light clamping applications. Available in steel or stainless steel.
- Length: 1 to 3.5 inch
- Inch: # 10, 1/2", 1/4", 3/8", 5/16"
- Head Type: Flat Head
- Metric: M10, M12, M5, M6, M8
-
Supplier: ND Industries, Inc.
Description: Use DriveGrip and throw away your easy-outs, speed outs, reverse drill bits, and other screw extractors. DriveGrip is an anti cam-out fluid made of an inert liquid metallic grit, a drop of which is placed in the recessed head of a fastener before use. Immediately after application you can use
- Substrate: Metal
- Coating Material: Metal / Metal Filled
- Features: Other
Find Suppliers by Category Top
Featured Products Top
-
of that screw and is used in areas of constant vibration. As the vibration continues, it can slowly reduce the grip of the screw over time. There are different ways of achieving this self locking feature, below are a few examples: Strip - A milled (read more)
Browse Screws Datasheets for ZAGO Manufacturing Company, Inc. -
applied with a specific treatment, such as nylon, to provide extra locking capability of that screw and is used in areas of constant vibration. As the vibration continues, it can slowly reduce the grip of the screw over time. There are different ways of achieving this self locking feature, below are a (read more)
Browse Screws Datasheets for ZAGO Manufacturing Company, Inc. -
of that screw and is used in areas of constant vibration. As the vibration continues, it can slowly reduce the grip of the screw over time. There are different ways of achieving this self locking feature, below are a few examples: Strip - A milled (read more)
Browse Screws Datasheets for ZAGO Manufacturing Company, Inc. -
Grippers Grip and penetrate the work piece to provide superior holding power. Used in jigs, fixtures, and chuck jaws, these grippers are versatile enough to fit any number of applications. Adjustable grippers are (read more)
Browse Gripper Products Datasheets for Fairlane Products, Inc. -
. GRIPSHAPE GRIPPER FINGERS GripShape Finger Blanks are a fast and convenient option for creating a custom gripper design. Save machining time by starting with these gripper finger blanks and customize to match your workpiece's shape and (read more)
Browse Gripper Products Datasheets for Fairlane Products, Inc. -
straight serration grippers, as well as Swivots® -swivel-action modular component workholding system incorporating a serrated or smooth contact area that rotates and pivots for holding and positioning of irregular contour surfaces. And Accu-Thrust™ thrust screws that allow straight-line static (read more)
Browse Gripper Products Datasheets for Fairlane Products, Inc. -
CNC Robot Gripper Fingers – Streamlining Manufacturing The process of designing, manufacturing and integrating robot gripper finger tooling can be very time consuming and taxing on a company’s (read more)
Browse Gripper Products Datasheets for Fairlane Products, Inc. -
Parallels This jaw set allows you to use TG GripSerts workholding grippers and Snap-in parallels on Kurt 6” vises. Screws For TG GripSerts These screws are used to mount (read more)
Browse Gripper Products Datasheets for Fairlane Products, Inc. -
for mounting. Self-aligning components designed to hold and position irregular and contoured surfaces. GRIPPERS (read more)
Browse Gripper Products Datasheets for Fairlane Products, Inc. -
-aligning components designed to hold and position irregular and contoured surfaces. GRIPPERS Grip and penetrate the work piece to (read more)
Browse Gripper Products Datasheets for Fairlane Products, Inc.
More Information Top
-
Code of construction practice production technique
Image 9-57 drilling device in box form 1 cross handle screw ; 2 collar screw; 3 swiveling bolts; 4 pressure plates; 5 mold piece; 6 drilling buchse; 7 box-base bodies; 8 workpiece; 9 distance buchse .
-
ICoRD’15 – Research into Design Across Boundaries Volume 2
Reach and grasp cable grip screw 1, place it in plug and give three turns by fingers.
-
Device for long-term strength testing of unidirectional polymer composite materials
Grip for rupture machine for testing threads, fiber bundles, and microplastic specimens: 1) body; 2, 3) screws; 4) compound; 5, 6) grip components; 7) stop; 8) body of detachable grip component; 9, 11) lengthening screws; 10) gripping screw ; 12) spiral springs; 13 …
-
http://dspace.mit.edu/bitstream/handle/1721.1/46494/401726031-MIT.pdf?sequence=2
While the inclusion of this elastomer prevented puncture and tear of the specimen, it encouraged slippage at the grip locale or localized deformation there due to over-tightening of the grip screws .
-
Numerical analysis and noise detection for design optimisation of an ultrasonic transducer
New adapter and grip screws .
-
An apparatus for low endurance fatigue studies at elevated temperature for use in an Instron testing machine
The upper grip screws directly to the spindle of the Instron reverse stress load cell 1;the lower grip, which is of precisely similar construction, slides in the alignment collar 18 and is secured to the cross-head 19 by the tie …
-
Evaluating the Quality of a Mechanical Testing System Using Displacement Field Contours
FIG. 6—V displacement field showing the misalignment phenomenon caused by the grip screw illustrated in Fig. 5.
-
Phase stepping: application to high-resolution moire
Tensile test on a PMMA specimen, sho- wing an heterogeneous displacement field due to poor end conditions (incorrect machining of the end of the grip screws .
-
Dictionary of the Druckluft- and filtering technique
star locking-plier-star handle screw : star locking pliers screw star screen-filter element, n.
-
Architecture, Building Materials and Engineering Management
The research results show that it is remarkable that the amount of the composite retarder is effective on the static bending strength, internal bond strength, grip screws to impact; the ratio of the wood and plaster is effective on the absorbent thickness …
Indicates content that may require registration and/or purchase.