Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Texas Instruments
Description: Dual Half H-Bridge Motor Driver 16-HTSSOP -40 to 85
- Peak Output Current: 2.8 amps
- Supply Voltage (DC): 8 to 38 volts
- Operating Temperature: -40 to 85 C
- Configuration: IC / PCB-Mounted
-
Supplier: Newark, An Avnet Company
Description: HALF BRIDGE MOTOR DRIVER, -40TO150DEG C ROHS COMPLIANT: YES
-
Supplier: Newark, An Avnet Company
Description: MOTOR DRIVER, HALF BRIDGE, TDFN-8; Motor Type:Half Bridge; No. of Outputs:1Outputs; Output Current:-; Output Voltage:-; Driver Case Style:TDFN; No. of Pins:8Pins; Supply Voltage Min:4.5V; Supply Voltage Max:14V; Operating TemperatureRoHS
-
-
Supplier: Newark, An Avnet Company
Description: MOTOR DRIVER, HALF BRIDGE, DFN-12; Motor Type:Half Bridge; No. of Outputs:1Outputs; Output Current:-; Output Voltage:-; Driver Case Style:DFN; No. of Pins:12Pins; Supply Voltage Min:4.5V; Supply Voltage Max:14V; Operating TemperatureRoHS
-
Supplier: Newark, An Avnet Company
Description: MOTOR DRIVER, HALF BRIDGE, SSOP-24; Motor Type:Half Bridge; No. of Outputs:6Outputs; Output Current:550mA; Output Voltage:-; Driver Case Style:SSOP; No. of Pins:24Pins; Supply Voltage Min:3.15V; Supply Voltage Max:5.25V RoHS Compliant: Yes
-
Supplier: Quarktwin Technology Ltd.
Description: Half Bridge (2) Driver DC Motors, General Purpose BCDMOS 11-Multiwatt
- Peak Output Current: 4 amps
- Supply Voltage: 12 to 48 volts
- Operating Temperature: -40 to 150 C
- Driver Type: Dual Gate Driver (Half-bridge)
-
Supplier: Utmel Electronic Limited
Description: Half-Bridge Motor Driver 6V to 40V 7-Pin TO-263 T/R
- Supply Voltage (DC): 6 volts
- Operating Temperature: -40 to 150 C
-
Supplier: Allied Electronics, Inc.
Description: MOTOR DRIVER, HALF BRIDGE W/ PWM, 3A, 55V, TO-220 PKG
-
Supplier: DigiKey
Description: Half Bridge (4) Driver DC Motors, Stepper Motors, Voltage Regulators DMOS 24-PowerDIP
- Supply Voltage: 8 to 52 volts
- Operating Temperature: -25 to 125 C
- Features: Other
- Packing Method: Tube
-
Supplier: Win Source Electronics
Description: Alternative Parts (Cross-Reference): Cross Manufacturer: Infineon Technologies Category: Integrated Circuits (ICs) Power Management (PMIC) Full Half-Bridge Drivers Series: MOTIX™ Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel® Product Status: Active Output Configuration:
- Driver Type: Dual Gate Driver (Half-bridge)
-
Supplier: Utmel Electronic Limited
Description: FREESCALE SEMICONDUCTOR MC33926PNB. IC, MOTOR DRIVER, HALF BRIDGE, 5A, QFN32
- Continuous Output Current: 5 amps
- Supply Voltage (DC): 5 volts
- Operating Temperature: -40 to 125 C
-
Supplier: Allegro MicroSystems Inc.
Description: The A3910 provides flexible and efficient control of two DC motors with its dual half-bridge design. Direct control of high- and low-side drivers allows for either high- or low-side PWM, and the use of MOSFET switches enables improved braking action. * Note: If you have
- Motor / System: DC Brushed Motor
- Configuration: IC / PCB-Mounted
-
Supplier: ODG (Origin Data Global)
Description: IC MOTOR DRIVER PAR 20SOIC
- Operating Temperature: -40 to 150 C
- Input Voltage (VIN): 12 to 48 volts
- Features: Linear Regulator, Other
- Package Type: SOIC / SOP
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include H-Bridge. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Full Half-Bridge
-
Description: IC MOTOR DRIVER SER 28SO
- Operating Temperature: -40 to 302 F
- Product Type: H Bridge
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: 18-V, 2-A dual H-bridge motor driver with current regulation & independent half-bridge control 16-WQFN -40 to 125 Product overview: DRV8847RTER from Texas Instruments is a Motor Driver IC for embedded motor control, robotics, automation
- Operating Temperature: -40 C
-
Supplier: ROHM Semiconductor GmbH
Description: The BD16939AEFV-C is 6ch half bridge driver for automotive applications. It can drive compact DC brush motors directly and each output can be controlled in three modes (High, Low and High Impedance). MCU can control the driver via 16bit Serial Peripheral Interface
- Peak Output Current: 1 amps
- Supply Voltage: 40 volts
- Operating Temperature: -40 to 125 C
- Screening Level: Commercial
-
Supplier: ROHM Semiconductor GmbH
Description: The BD16938AEFV-C is 8ch half bridge driver for automotive applications. It can drive compact DC brush motors directly and each output can becontrolled in three modes (High, Low and High Impedance). MCU can control the driver via 16bit Serial Peripheral Interface
- Peak Output Current: 1 amps
- Supply Voltage: 40 volts
- Operating Temperature: -40 to 125 C
- Screening Level: Commercial
-
Supplier: ROHM Semiconductor USA, LLC
Description: The BD16936EFV-M is 6ch Half Bridge Driver for automotive applications. It can drive compact DC brush motors directly and each output can be controlled in three modes (High, Low and High Impedance). MCU can control the driver via 16bit Serial Interface (SPI). The
- Peak Output Current: 1 amps
- Supply Voltage: 60 volts
- Operating Temperature: -40 to 110 C
- Screening Level: Commercial
-
Supplier: ROHM Semiconductor USA, LLC
Description: The BD16933EFV-C is 3ch half bridge driver for automotive applications. It can drive compact DC brush motors directly and each output can be controlled in three modes (High, Low and High Impedance). MCU can control the driver via 16bit Serial Interface (SPI). The
- Peak Output Current: 1 amps
- Supply Voltage: 60 volts
- Operating Temperature: -40 to 125 C
- Screening Level: Commercial
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include H-Bridge, 13V. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 13V, Full
-
Supplier: Utmel Electronic Limited
Description: VISHAY SI9988DQ-T1-E3. IC MOTOR DRIVER, HALF BRIDGE, 650mA, TSSOP
- Maximum Output Voltage: 10.7 volts
- Continuous Output Current: 0.65 amps
- Supply Voltage (DC): 3.8 volts
- Operating Temperature: -40 to 150 C
-
Supplier: Microchip Technology, Inc.
Description: internally connected to form six half-bridges and can be controlled separately from a standard serial data interface to combine loads from bulbs, resistors, capacitors, and inductors.The IC supports the application of H-bridges to drive DC motors. Additional Features Six
- Features: Other
- Package Type: SOIC
-
Supplier: Allegro MicroSystems Inc.
Description: The A4926 is a robust half-bridge MOSFET driver designed for automotive applications requiring ASIL compliance. It features integrated diagnostics, a programmable dead time, and flexible control options for driving high-power inductive loads. * Note: If you have issues logging
- Motor / System: DC Brushed Motor
- Configuration: IC / PCB-Mounted
-
Supplier: RS Components, Ltd.
Description: 55V 3A Half-Bridge Power Driver
- Supply Voltage (DC): 55 volts
- Motor / System: DC Brushed Motor
- Configuration: IC / PCB-Mounted
- Product: Microcontroller Based
-
Supplier: Microchip Technology, Inc.
Description: A fully protected triple half-bridge designed in smart power SOI technology. It can control up to three different loads by a microcontroller in automotive and industrial applications. Each of the three high-side and three low-side drivers can drive currents of up to 1.0A. The
- Features: Other
- Package Type: SOIC
-
Supplier: DigiKey
Description: 11V, 4A HALF-BRIDGE MOTOR DRIVER
- Maximum Output Voltage: 0 to 11 volts
- Continuous Output Current: 4 amps
- Supply Voltage (AC): 1.65 to 5.5 volts
- Supply Voltage (DC): 1.65 to 5.5 volts
-
Supplier: Allegro MicroSystems Inc.
Description: The A4928 provides robust and efficient control of high-power inductive loads in automotive applications, with ASIL compliance, enhanced gate drive, and integrated diagnostics. * Note: If you have issues logging into this feature you may need to enable 3rd party cookies in your browser settings
- Motor / System: DC Brushed Motor
- Configuration: IC / PCB-Mounted
-
Supplier: Allegro MicroSystems Inc.
Description: The A89500 is a robust and efficient solution for driving high-power inductive loads up to 100V, such as solenoids, actuators, and brush DC motors. It features independent MOSFET control, cross-conduction protection, and a low-power sleep mode. Available in automotive and commercial grades.
- Motor / System: DC Brushed Motor
- Configuration: IC / PCB-Mounted
-
Supplier: Infineon Technologies AG
Description: DC motors, incandescent bulbs and LEDs, ensuring seamless integration and optimized power delivery. Summary of Features Range 5.5 V – 20 V (ext. 40 V) 6 half-bridges 6 internal PWM Configurable slew rate 25 kHz PWM capable 6 high-side switches Voltage regulator for off-board
- Supply Voltage (DC): 5.5 to 20 volts
- Operating Temperature: -40 to 150 C
- Motor / System: DC Brushed Motor
-
Supplier: Infineon Technologies AG
Description: It is part of a larger family offering half-bridge drivers from three outputs to twelve outputs with direct interface or SPI. The half bridge drivers are designed to drive DC motor loads in sequential or parallel operation. Operation modes forward
- Supply Voltage (DC): 5.5 to 20 volts
- Operating Temperature: -40 to 150 C
- Motor / System: DC Brushed Motor
- Configuration: IC / PCB-Mounted
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1253547-STSPIN233 Category: Integrated Circuits (ICs)>PMIC - Full, Half-Bridge Drivers Series: STSPIN2 Package: Tape & Reel Applications: DC Motors, General Purpose Standard Package: 4,000 Mounting: SMD (SMT) Technology: Power MOSFET Interface:
- Supply Voltage (Vi): 0 to 5 volts
- Operating Temperature: -40 to 150 C
- Output Options: Inverting
-
Supplier: Microchip Technology, Inc.
Description: Fully protected triple half bridge driver designed in SOI technology that allows especially the control of motors by a microcontroller in automotive and industrial applications. Each of the three high-side and three low-side drivers, internally connected to form
- Features: Other
-
Supplier: Lingto Electronic Limited
Description: TRIPLE HALF-BRIDGE MOTOR DRIVER
- Peak Output Current: 0.9 amps
-
Supplier: Infineon Technologies AG
Description: It is part of a larger family offering half-bridge drivers from three outputs to twelve outputs with direct interface or SPI interface. The half bridge drivers are designed to drive DC motor loads in sequential or parallel operation. Operation modes
- Supply Voltage (DC): 5.5 to 20 volts
- Operating Temperature: -40 to 150 C
- Motor / System: DC Brushed Motor
- Configuration: IC / PCB-Mounted
Find Suppliers by Category Top
Featured Products Top
-
The ADuM4221/ADuM4221-1/ADuM4221-2 are 4 A isolated, half bridge gate drivers that employ the Analog Devices, Inc., iCoupler® technology to provide independent and isolated high-side and low-side outputs. The ADuM4221/ADuM4221-1/ ADuM4221-2 provide 5700 V rms isolation in an increased (read more)
Browse Gate Drivers Datasheets for Richardson RFPD -
. Empowering High-Voltage Designs with Integrated Control The FAN7387MX gate driver IC simplifies half-bridge and full-bridge architectures while increasing efficiency and reliability. It offers a balance of flexibility, protection, and (read more)
Browse Gate Drivers Datasheets for Win Source Electronics -
A4992: Automotive Stepper Driver The A4992 is a flexible microstepping motor driver with integrated phase current control and a built-in translator for easy operation. It is a single chip solution designed to operate bipolar stepper motors in full, half, quarter, eighth, and (read more)
Browse Stepper Motor Drives Datasheets for Allegro MicroSystems Inc. -
STMicroelectronics' STDRIVEG600 is a single-chip half-bridge gate driver for enhancement mode GaN FETs or N-channel power MOSFETs. The high-side section is designed to stand a voltage up to 600 V. It is suitable for applications with bus voltage up to 500 V. The STDRIVEG600 can (read more)
Browse Gate Drivers Datasheets for DigiKey -
family combines a half-bridge power stage consisting of two 600 V CoolGaN with an integrated level-shift gate driver and a bootstrap diode in a small 6 mm x 8 mm TFLGA-27 package. The gallium nitride power semiconductors with integrated gate drivers enable high power density and ease of use, while reducing the bill of materials. (read more)
Browse Transistors Datasheets for DigiKey -
-encoder input functions. The advanced-control timer is especially valuable in motor drives and power electronics. It supports complementary PWM outputs, programmable dead time, and an emergency-break input. These capabilities allow the MCU to control external half-bridge (read more)
Browse Microcontrollers (MCU) Datasheets for ERSAELECTRONICS PTE. LTD.
Conduct Research Top
-
Modern Motor Drivers Enable a Common Platform for Power Tool Designs
this leads to multiple board designs with a grab bag of low and high power motor drive chips. Having a BLDC or half-bridge driver chip capable of spanning the entire battery range would greatly reduce time and effort to develop and produce new tools. This article is going to walk through a few common
-
Sensorless Brushless DC Motor Control with PIC16
to dissipate heat in the BLDC * Reduced audible and electromagnetic noise All BLDC motors require three half-bridge driver stages. Each stage controls one phase of the motor, as There are many different types of brushless motors, illustrated in Table 1 below: and the differences are: - The number of phases
More Information Top
-
Sensors, Measurement and Intelligent Materials
Y motor is 30W brushless DC motor, which is driven by a triple half bridge motor driver L6234.
-
The Milli-Motein: A self-folding chain of programmable matter with a one centimeter module pitch
The processor board contains an 8-bit microcontroller, a bank of capacitors to store the energy required for one motor pulse, and one of three half - bridge motor drivers .
-
Allegro MicroSystems, Inc. UDN-2935 Series Datasheets. UDN-2935, UDN-2935Z, UDN-2950Z Datasheet.
Bipolar half - bridge motor driver in 5-pin TO-220 package.
-
Page 1. Semiconductor parts with 293 in root number
BIPOLAR HALF - BRIDGE MOTOR DRIVERS .
-
Page 1. Semiconductor parts with 950 in root number
Bipolar half - bridge motor driver .
-
Page 1. Semiconductor parts with 295 in root number
Bipolar half - bridge motor driver .
-
A 30 A 30 V DMOS motor controller and driver
The partitioning and package choice delivers a protected half - bridge motor driver in only one package, thus optimizing overall cost.
-
Pulse-width modulated drive for high performance DC motors
half - bridge motor drivers with TTL compatible inputs, UDN-2950's. the UDN-2950's is used as a buffer to protect the PWM .
-
The Automotive Interiors Report
The high-current DC Motor Control Shield for Arduino contains the Infineon NovalithIC™ BTN8982TA, an integrated half - bridge driver for motor control.
-
Infineon launches RGB lighting, Motor Control Shields for Arduino
The high-current DC Motor Control Shield for Arduino contains the Infineon NovalithIC™ BTN8982TA, an integrated half - bridge driver for motor control.
Indicates content that may require registration and/or purchase.