-
Supplier: IntelLiDrives, Inc.
Description: No PC required Single Handed 3-axis Control Orthogonality mode Joystick and Jog modes EMERGENCY STOP User programmable modes Joystick and remote control modes Works with any IntelLiDrives controller
-
Supplier: Lincoln Electric Co. (The)
Description: Top Features Responsive Arc Positioning Control - Less operator fatigue and error compared to hand crank-operated manual slides. Easy Installation and Set Up - Minimal fixturing required. Lowest cost entry to hard automation. Easy to Operate - simple two axis joystick control.
- Equipment Type: Monitor / Controller
- Process Capability: Welding Equipment
-
Supplier: Taylor Dynamometer, Inc.
Description: For Chassis dynamometer applications, DynPro includes a Hand-Held Pendant for easy and complete dynamometer control from the cab of the vehicle. The Hand-Held Pendant provides the dynamometer operator with a color display touch screen graphical user interface. For
-
-
Supplier: Accuris
Description: Industrial Robots and Robot Systems - Hand- Held Robot Control Pendants - Human Engineering Design Criteria
-
Supplier: Lincoln Electric Co. (The)
Description: Top Features Responsive Arc Positioning Control - Less operator fatigue and error compared to hand crank-operated manual slides. Easy Installation and Set Up - Minimal fixturing required. Lowest cost entry to hard automation. Easy to Operate - simple two axis joystick control.
- Equipment Type: Monitor / Controller
- Process Capability: Welding Equipment
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, PENDANT, HAND CONTROL UNIT. FREE 2 YEAR RADWELL WARRANTY
- Pendant Type: Control Pendant
-
Supplier: Radwell International
Description: TEACH PENDANT ROBOT CONTROL HAND HELD. FREE 2 YEAR RADWELL WARRANTY
- Features: Teach Pendant
-
Supplier: Gorbel Inc.
Description: This handle is a two-button infinitely variable control handle for use with our G-Force® and the Easy Arm™. It is an optional alternative to our standard G-Force® slide handle. The buttons of the G-Force® Pendant Control require less than one pound of force to depress, making it
- Pendant Type: Control Pendant
-
Supplier: Euchner-U.S.A., Inc.
Description: EUCHNER Pendant Stations are hand held control devices that allow tasks such as machine setup, troubleshooting and maintenance to be performed at the point of operation. Their durable, lightweight, ergonomic design provide for years of service even in harsh environments.
- Operating Temperature: 32 to 122 F
- Features: Control Pendant, Emergency Stop, Teach Pendant
- Control Type: Handwheel
- Speeds: Single
-
Supplier: Euchner-U.S.A., Inc.
Description: Euchner ZSG, ZSE and ZXE pushbuttons enabling switches are designed for use in pendant stations (HBA, HBE, HBL) and control panels provides a wide selection of two position (OFF-ON) (dead-man switch) and three position (OFF-ON-OFF) (live-man switch). Features 3 stage version Wide
- Operating Temperature: 23 to 140 F
- Pendant Type: Control Pendant
- Control Type: Pushbutton
-
Supplier: Southland Equipment Service
Description: Engineered for Maximum Operator Comfort & Control Single-hand, dual-speed adjustable (DA) cylinder model is ideal for workbench, assembly and repetitive operations. This model also has quick disconnect hook, allowing for custom end effectors. Both cylinder and pendant controlled
- Load Capacity: 250 lbs
- Lift: 10 ft
- Maximum Lift Speed: 26 ft/min
- Type: Electric
-
Supplier: Raymond Handling Consultants, L.C.
Description: ERGONOMIC HIGH SPEED ELECTRIC CHAIN HOIST
- Load Capacity: 350 lbs
- Line Type: Chain
- Type: Electric, Hand Chain
-
Supplier: LINAK U.S. Inc.
Description: LINAK handset control unit, ideal for actuator systems in patient lifts, treatment chairs, couches and tables. Available for both analogue and OpenBus control boxes. The hand control HB30 is designed for a better user experience and ergonomic fit for carers' hands.
- Number of Buttons / Keys: 4
- Operating Temperature: 41 to 104 F
- Pendant Type: Control Pendant
- Control Type: Multifunction Keypad
-
Supplier: Columbus McKinnon Corporation
Description: The Latest Control Technology in the Palm of Your Hand. The Flex Mini system is designed for any single step application. You can configure the transmitters with eight on/off push buttons, seven on/off pushbuttons with an on/off switch, or 6 on/off switches with an and an off switch.
- Pendant Type: Control Pendant
-
Supplier: Ewellix
Description: actuators can be controlled easily and precisely. The EHA-3 hand switches can operate max 5 actuators connected to a Control Unit BCU, VCU or SCU or directly a TFG column AC version. With the pushbuttons positioned on the front panel, the movements of the actuators can be controlled
- Pendant Type: Control Pendant
- Control Type: Pushbutton
-
Supplier: LINAK U.S. Inc.
Description: IPX6 Washable DURA™ handset control for LINAK actuator systems in hospital beds, treatment couches, or patient lifts. Comes with 10-12 ergonomic buttons and optional back light function. The HB80 hand control has an optimized ergonomic design shaped for the hand. The
- Number of Buttons / Keys: 10 to 12
- Operating Temperature: 41 to 104 F
- Pendant Type: Control Pendant
- Control Type: Multifunction Keypad
-
Supplier: Euchner-U.S.A., Inc.
Description: Euchner ZSG, ZSE and ZXE pushbuttons enabling switches are designed for use in pendant stations (HBA, HBE, HBL) and control panels provides a wide selection of two position (OFF-ON) (dead-man switch) and three position (OFF-ON-OFF) (live-man switch). Features 3 stage version Wide
- Operating Temperature: 23 to 140 F
- Pendant Type: Control Pendant
- Control Type: Pushbutton
-
Supplier: LINAK U.S. Inc.
Description: Weight measuring system made for the hospital and care environments. It consists of the Quad Load Cell Interface 2 (QLCI2) and a display unit, the display hand control, HB100, alternatively with the touch screen, Attendant Control Touch (ACT). The HB100 is an intelligent
- Operating Temperature: 41 to 104 F
- Pendant Type: Control Pendant
- Control Type: Multifunction Keypad
- Features: Visual Indicators
-
Supplier: Omni Metalcraft Corp.
Description: A push button station, hand pendant or emergency stop can be remote mounted to provide the operator with a more convenient control location.
-
Supplier: Econo Lift Limited
Description: Travel 30”, 38” Tilt angle 0-45° Safety Velocity fuse on each cylinder to eliminate tables from collapsing due to hose failure Hold down tabs on all four corners Lowered Height of Table Floor level Power supplies A/C 110 volt Single phase motor (hand or foot controls standard draws
- Load Capacity: 1,000 lbs
- Maximum Dimension / Diameter: 4.166666666666667 ft
- Length: 5 ft
- Tilt Angle: 0 to 45 degrees
-
Supplier: Omni Metalcraft Corp.
Description: The foot pedal controller is a standard option for operation of equipment when the hand pendant is not desired.
-
Supplier: Econo Lift Limited
Description: 220/460/575 volt, 3 Phase 1H.P. - 5H.P. (optional) Three phase motors (optional hand or foot operated controls available) Air/Hydraulic (standard) Foot operated (hand held pendant available) Options Different platform sizes Bellow safety skirting / safety touch bars
- Capacity: 1,000 lbs
- Stroke: 38 inch
- Length: 18 inch
- Width: 50 inch
-
Supplier: Econo Lift Limited
Description: 220/460/575 volt, 1H.P. Three phase motors (optional hand or foot operated controls available) Air/Hydraulic (standard) Foot operated (hand held pendant available) Options Different platform sizes Bellow safety skirting/ safety touch bars Vertical travel - high or lower
- Capacity: 2,000 lbs
- Stroke: 30 inch
- Length: 50 inch
- Width: 44 inch
-
Supplier: OZ Lifting Products LLC
Description: Features and Benefits Compact and lightweight design which allows easy mounting. Upper and lower limit switches. Double safety brake device including an electromagnetic brake for instant braking. Operates on single phase 115 volt power supply. Hand held control pendant with
- Load Capacity: 500 lbs
- Type: Electric
- Load Hook: Single
- Mounting: Suspension Hook
-
Supplier: Optimal Handling Solutions
Description: Straddle base (for pallets) and containers with closed bottoms 12 volt battery power with built-in automatic battery charger Joystick control lever is standard with battery operated units Optional 115/1/60 AC electric power with hand pendant control is available Velocity
-
Supplier: Optimal Handling Solutions
Description: Straddle base (for pallets) and containers with closed bottoms 12 volt battery power with built-in automatic battery charger Joystick control lever is standard with battery operated units Optional 115/1/60 AC electric power with hand pendant control is available Velocity
-
Supplier: Optimal Handling Solutions
Description: Non-straddle base (for skids) and containers with open bottoms 12 volt battery power with built-in automatic battery charger Joystick control lever is standard with battery operated units Optional 115/1/60 AC electric power with hand pendant control is available Velocity
-
Supplier: Econo Lift Limited
Description: floor lock Power options A/C 110 volt /1/60 Hand held pendant (standard) A/C 230/460/575/3/60 power Optional Air/Hydraulic Foot control (standard) Hand held pendant (optional) Options Increase/decrease:platform, diameter of backplate, dump height, tilt angle Chute
- Weight Capacity: 2,000 lbs
- Tilt Angle / Rotation: 0 to 120 degrees
- Dump Height: 4 ft
- Bulk Container Type: Drum / Barrel
-
Supplier: MY-TE Products, Inc.
Description: 1,600-lb double-line lift capacity with a capstan rope drum and a 10-ft pendant hand or foot control. APPLICATIONS This rugged, portable winch-hoist is great for utility truck installation, tower and antenna erection, transformer replacement and overhead line crews. FEATURES
- Load Capacity: 800 to 1,600 lbs
- Maximum Loaded Line Speed: 15 ft/min
- Maximum Lift Speed: 15 ft/min
- Mounting: Base/Lug Mount
-
Supplier: Optimal Handling Solutions
Description: Designed for lifting loads up to 400 lbs. Can be used in both single-line and double-line lifting applications Cable length is 36' when used as a single-line - - 18' when used as a double-line Includes electric motor with hand-held pendant control Motor is 115V AC power Optional
-
Supplier: C & C Lift Truck, Inc.
Description: Ideal for cleanroom environments. Virtual-maintenance free design. Finger tip lift speed adjustment. Rolls on 3" x 1-1/2" polyurethane wheels -- 2 swivel/lock, 2 swivel. Standard with push button control panel, 115V AC charger and battery indicator. Optional detachable hand
- Capacity: 175 lbs
-
Supplier: Southland Equipment Service
Description: Ideal for cleanroom environments. Virtual-maintenance free design. Finger tip lift speed adjustment. Rolls on 3" x 1-1/2" polyurethane wheels -- 2 swivel/lock, 2 swivel. Standard with push button control panel, 115V AC charger and battery indicator. Optional detachable hand
- Capacity: 125 lbs
-
Supplier: Lift Products, Inc.
Description: lift and lower controls are built into the ergonomic handle. The tilt up and down controls are located on a push button hand pendant box with a 4.5' cord allowing the operator to tilt the load from a variety of positions. Separate Lift/Tilt Tilting and lifting
- Actuation: Electric Motor
-
Description: Yale YAL Air Hoist with pull cord control provides a lightweight, economical hoist for accurate control of loads. Yale YAL Air Hoist with pendant throttle control hoists offer ergonomic one-handed controls, for ease of operation. Additional features and benefits
-
Supplier: Demag Cranes & Components
Description: unique features of the DC-Pro Chain Hoist allow you to achieve a high level of productivity, easy maintenance, and a high degree of reliability. Variants The DC-Pro Chain Hoist is available in two different control configurations: as the DC Chain Hoist with a DSC or DSE control
- Load Capacity: 1,389.15 to 2,205 lbs
- Lift: 16 ft
- Maximum Lift Speed: 23.999999999999996 ft/min
- Mounting: Base/Lug Mount, Trolley Mount
Find Suppliers by Category Top
Featured Products Top
-
Pendant The majority of electric chain hoists come equipped with a hard-wired control pendant that is suspended from the hoist, trolley or crane (where applicable). In some cases, hard-wired pendant stations may also be wall-mounted. Wireless radio remote control systems are also (read more)
Browse Hoists Datasheets for Columbus McKinnon Corporation -
of a flux vector hoist drive is dynamic braking, which provides softer stops and can significantly extend the life of the motor brake. Choosing a Control Pendant The majority of electric chain hoists come equipped with a hard-wired control pendant that is suspended from (read more)
Browse Hoists Datasheets for Columbus McKinnon Corporation
More Information Top
-
Platform Lift and Stacker Accessories - Grainger Industrial Supply
• Detachable Hand Control Pendant (2 .
-
The use and perceptions of simulation in medical radiation science education
VERT™ was used to teach RT terminology, hand control pendant operation, creating and applying plans, treatment planning and positioning errors, problem solving, and emerging techniques in a safe environment.
-
Hydraroll Ltd
The track can be operated by a pendant hand control .
-
International Encyclopedia of Robotics: Applications and Automation Volume 3 Complete Document
The teach pendant or power teach mode is a method of instructing the robot by use of a pendant hand control .
-
Bookshelf and Unified Agenda > Independent Agencies / Commissions > Occupational Safety and Health Review Commission > Final Administrative Law Judges Decision...
… points out that floor-operated overhead cranes are specifically excluded from 1910.179(i); she also points out that an operator of such a crane walks alongside the load on the ground and uses a pendant hand control , thereby making a separate …
-
Handbook of Radiotherapy Physics: Theory and Practice
hand pendant enabling control from inside the treatment room .
-
A hybrid virtual environment for training of radiotherapy treatment of cancer
A major factor in achieving this high level of realism is that interaction for skin apposition in the HVE is almost identical to that used in a real-life situation because a real hand - controlled pendant is used.
-
Smart Sensing Systems for Surgical Tool-points
medial surface of the cochlea is indicated by a progressively functions, a hand held control pendant and a computer screen .
-
Moving on from surgical robotics to robotic micro-tools in surgery
… and accommodating the drill drive system and sensing elements), an anti-backlash support arm that can be attached to the operating table, a hard-wired controller system that also incorporates sensor interpretation functions, a hand held control pendant and a computer screen …
Indicates content that may require registration and/or purchase.