Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Sierra Instruments, Inc.
Description: Gas Flow Meters SmartTrak® 100 gas flow meters from Sierra Instruments offer unprecedented performance, user-friendliness and flexibility of innovative features like Dial-A-Gas capability and the Pilot Module interface. Sierra's SmartTrak 100
- Pipe Diameter: 0.25 to 0.75 inch
- Gas Volumetric Flow Rate: 0 to 7.062146892655368 SCFM
- Operating Temperature: 32 to 122 F
- Operating Pressure: 5,000 psi
-
Supplier: Sierra Instruments, Inc.
Description: Gas Mass Flow Meters SmartTrak® 100 gas mass flow meters from Sierra Instruments offer unprecedented performance, user-friendliness and flexibility of innovative features like Dial-A-Gas capability and the Pilot Module interface. Sierra's SmartTrak
- Pipe Diameter: 0.25 to 0.75 inch
- Gas Volumetric Flow Rate: 0 to 35.31073446327684 SCFM
- Operating Temperature: 32 to 122 F
- Operating Pressure: 5,000 psi
-
Supplier: Sierra Instruments, Inc.
Description: Mass Flow Meters SmartTrak® 100 mass flow meters from Sierra Instruments offer unprecedented application flexibility, performance, user-friendliness and flexibility of innovative features like Dial-A-Gas capability and the Pilot Module interface. Sierra's SmartTrak
- Pipe Diameter: 0.25 to 0.75 inch
- Gas Volumetric Flow Rate: 0 to 1.765536723163842 SCFM
- Operating Temperature: 32 to 122 F
- Operating Pressure: 5,000 psi
-
-
Supplier: Restek
Description: State-of-the-art features include: Measures volumetric flow for gases across a range of 0.5–500 mL/min. NIST traceable calibration. Ex rating (electrical apparatus for explosive gas atmospheres) for hydrogen and related gas types. Accuracy of ± 2% of flow reading or ± 0.2
- Gas Volumetric Flow Rate: 0.000017655 to 0.017655 SCFM
- Operating Temperature: 32 to 120 F
- Features: Gas
- Interface Options: Serial / Digital
-
Supplier: Cole-Parmer
Description: • Measures positive and differential positive pressure • Stores 40 readings in memory for later reference • Audible and visual overpressure alarms • Adjustable dampening feature for averaging fluctuating readings • Measures virtually any liquid or gas compatible with 316L stainless steel The
- Operating Pressure: 100 psi
- End Fittings: Threaded
-
Flow Meters - 490-2 - Dwyer Series 490 Wet/Wet Handheld Digital Manometer 0 to 30 psi -- GO-68062-40Supplier: Cole-Parmer
Description: • Measures positive and differential positive pressure • Stores 40 readings in memory for later reference • Audible and visual overpressure alarms • Adjustable dampening feature for averaging fluctuating readings • Measures virtually any liquid or gas compatible with 316L stainless steel The
- Operating Pressure: 30 psi
- End Fittings: Threaded
-
Flow Meters - 490-3 - Dwyer Series 490 Wet/Wet Handheld Digital Manometer 0 to 50 psi -- GO-68062-42Supplier: Cole-Parmer
Description: • Measures positive and differential positive pressure • Stores 40 readings in memory for later reference • Audible and visual overpressure alarms • Adjustable dampening feature for averaging fluctuating readings • Measures virtually any liquid or gas compatible with 316L stainless steel The
- End Fittings: Threaded
-
Flow Meters - 490-1 - Dwyer Series 490 Wet/Wet Handheld Digital Manometer 0 to 15 psi -- GO-68062-38Supplier: Cole-Parmer
Description: • Measures positive and differential positive pressure • Stores 40 readings in memory for later reference • Audible and visual overpressure alarms • Adjustable dampening feature for averaging fluctuating readings • Measures virtually any liquid or gas compatible with 316L stainless steel The
- End Fittings: Threaded
-
Supplier: Sierra Instruments, Inc.
Description: Flow Controller SmartTrak® 100 flow controller from Sierra Instruments is the next generation of our flagship Model 100 flow controllers. Building upon unprecedented performance, the SmartTrak 100 flow controller gives users the world’s most linear sensor, smoother valve
- Number of Inputs: 1 inputs
- Number of Control Outputs: 2 outputs
- Accuracy: 1 ±% FS
- Interface: Computer Programmable, Digital Front Panel
-
Supplier: DOD Technologies Inc.
Description: The ChemLogic® CLPx Portable Gas Detector provides handheld gas detection to meet a variety of applications. The advanced optics design and automated calibration make the CLPx the most reliable and intuitive gas detector on the market today. A versatile instrument, the
- Operating Temperature: 40 to 104 F
- Features: Audible or Visual Alarms, Data Logger
- Instrument Type: Detector
- Display: Digital
-
Supplier: Traceable® Products
Description: Traceable® Anemometer measures air velocity/temperature in hoods and outside environments with ease and accuracy. Use it to display even slight gas movement in ducts. Designed for heavy use in lab, plant, and field. Unit is built to take a beating and still give years of reliable readings.
- Air Velocity Range: 80 to 5,910 SFPM
- Accuracy: 2 ±% Full Scale
- Operating Temperature: 32 to 140 F
- Measurement Type: Air Velocity
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: PM10. The built-in high-performance pump ensures a sufficient flow rate at the dust measuring device. In addition, the dust meter can also measure the temperature, humidity and dew point. The measured values can be read directly on the display of the dust measuring device. Data storage
- Sample Temperature: 32 to 122 F
- Sample Type: Aerosol / Gas (Droplets / Dust)
- Measurement Type: Count
- Display & Special Features: Digital Readout, Handheld / Field
-
Supplier: ABB Measurement & Analytics
Description: VIS meets the most demanding requirements of the Oil and Gas sectors providing the best performing meter for: Upstream O&G: – Production well testing – Exploration well testing – Production allocation – Hydrate control – Formation water monitoring – Real-time reservoir management
- Operating Pressure: 1,450 to 3,300 psi
- Media Temperature: -40 to 572 F
- Media Temperature Range: -40 to 572 F
- Electrical Output: Analog Current
-
Supplier: Panametrics
Description: designs. Applications PanaFlow gas flow meters can be used in applications such as: Biogas Natural gas production Vent gas Waste gas Shale gas Coal-seam gas wellhead Vapor recovery Fuel gas
- Pipe Diameter: 2 to 16 inch
- Velocity Flow Rate: 0.4921259842519685 to 249.34383202099738 ft/sec
- Operating Temperature: -40 to 140 F
- Media Temperature: -40 to 302 F
-
Supplier: ABB Measurement & Analytics
Description: The Sensyflow FMT200-ECO2 consists of an easy to install pipe component which accommodates the sensor unit and the evaluation electronics. It directly provides a linearized output signal, and it is calibrated and immediately ready for use. A standard RS 232 interface allows the change over between
- Mass Flow Rate: 0.0441 to 4.59375 lbs/min
- Operating Temperature: -13 to 122 F
- Operating Pressure: 232 psi
- Media Temperature: -13 to 122 F
-
Supplier: Panametrics
Description: ideally suited in Zone 2 applications but can be fitted with a Zone 1 enclosure when required. Setup is simple through its large display and intuitive interface. The DigitalFlow GF868 works with all Panametrics gas transducers and is backwards compatible with all older model Panametrics
- Pipe Diameter: 2 to 120 inch
- Velocity Flow Rate: 393.7007874015748 ft/sec
- Operating Temperature: -4 to 131 F
- Operating Pressure: -2 to 1,500 psi
-
Supplier: ABB Measurement & Analytics
Description: Swirl flowmeters are used for highly accurate measurement of the flow of gases, liquids and steam over a wide range of temperatures in almost any application. Swirl meters are ideal for use on low viscose liquids, demineralized water, and for direct, cost-effective steam mass
- Pipe Diameter: 0.5 to 16 inch
- Operating Temperature: -40 to 185 F
- Operating Pressure: 217.55655 to 5,801.508 psi
- Media Temperature: -67 to 536 F
-
Supplier: ABB Measurement & Analytics
Description: kBaud Aluminum housing or all stainless steel solution DTM based diagnostic and operability functions The sensor delivers: Multivariable measurement of mass flow, density and temperature in one device Low pressure drop save 25 % on pump energy costs compared to other brands Wide measurement
- Pipe Diameter: 0.25 to 4 inch
- Mass Flow Rate: 0 to 918.75 lbs/min
- Media Temperature: -58 to 400 F
- Media Temperature Range: -58 to 400 F
-
Supplier: Panametrics
Description: PanaFlow FLI is a robust and reliable ultrasonic flow measurement system for monitoring wide ranging gas flow in challenging conditions. PanaFlow FLI is available in either a flowcell (spool piece) or nozzle only design providing flexibility to your existing or new flow
- Pipe Diameter: 3 to 16 inch
- Velocity Flow Rate: 0 to 328.0839895013124 ft/sec
- Media Temperature: 1.4 to 401 F
- Media Temperature Range: 1.4 to 401 F
-
Supplier: Panametrics
Description: The Panametrics DigitalFlow GC868 ultrasonic gas flow meter is a fixed-installation clamp-on meter. Its advanced clamp-on ultrasonic transducers and clamping fixture make this flowmeter accurate and easy to use in process environments. This meter uses Panametrics
- Pipe Diameter: 0.75 to 24 inch
- Velocity Flow Rate: 28.871391076115486 to 180.11811023622047 ft/sec
- Operating Temperature: 14 to 130 F
- Operating Pressure: 60 to 1,200 psi
-
Supplier: EXAIR
Description: What Is The Digital Flowmeter? EXAIR’s Digital Flowmeter is the easy way to monitor compressed air consumption and waste! The digital display shows the exact amount of compressed air being used downstream. This makes it possible to save thousands of dollars per year in
- Pipe Diameter: 0.5 to 4 inch
- Gas Volumetric Flow Rate: 1 to 2,000 SCFM
- Operating Pressure: 30 to 140 psi
- Media Temperature: 40 to 120 F
-
Supplier: EXAIR
Description: equally short amount of installation time as the standard meters. The digital display shows the exact amount of compressed air being used, making it easy to identify costly leaks or inefficient air products. No cutting, welding, adjustments or calibration are ever required. Available
- Pipe Diameter: 2 to 8 inch
- End Fittings: Clamp
- Features: Gas, Recorder / Totalizer Functions
- Mounting: In-line
-
Supplier: E+E Elektronik
Description: The EE771 is a thermal mass flow meter for compressed air and gases. Irrespective of pressure and temperature, the EE771 flow meter registers mass flow, volumetric flow or standard flow. The flow meter can measure the consumption of
- Pipe Diameter: 0.5 to 2 inch
- Velocity Flow Rate: 1.64041994750656 to 656.167979002625 ft/sec
- Operating Temperature: -4 to 140 F
- Operating Pressure: 232 psi
-
Supplier: Siargo Ltd.
Description: MF5000 series mass flow meters are specially designed for small pipe flow monitor and control. This series can measure gas flow in a pipe diameter as small as 0.5 mm, but not over 19 mm. Thanks to the self-flow conditioning feature of the MEMS sensors, the
- Pipe Diameter: 0.4724412 inch
- Operating Temperature: -4 to 149 F
- Operating Pressure: 435.110518071591 psi
- Features: Gas, Other
-
Supplier: Fluid Components Intl. (FCI)
Description: The ST75 Series thermal flow meters are a compact, low cost solution for accurate, repeatable direct mass flow measurement of air and gases. These in-line (spool-piece) style flow meters have no moving parts and are available for use in pipe diameters from 1/4
- Pipe Diameter: 0.25 to 2 inch
- Gas Volumetric Flow Rate: 0.01 to 559 SCFM
- Operating Temperature: 0 to 140 F
- Operating Pressure: 0 to 600 psi
-
Supplier: Aalborg Instruments
Description: increased flow thereby creating a linear relationship. Aalborg's unique dual signal processing technology independently measures each vortex on either side of the bluff body and filters out non-flow noise. This results in less noise and higher accuracy throughout the flow range.
- Pipe Diameter: 12 inch
- Gas Volumetric Flow Rate: 576 to 11,659 SCFM
- Mass Flow Rate: 70.65 to 11,692.45 lbs/min
- Operating Temperature: -15 to 140 F
-
Supplier: Bronkhorst USA
Description: LOW-ΔP-FLOW Mass Flow Meters/Controllers for low pressure drop or corrosive gas service For applications with only little differential pressure, Bronkhorst High-Tech developed the LOW-ΔP-FLOW series mass flow meters and controllers. In these
- Gas Volumetric Flow Rate: 0.0060027 to 1.7655 SCFM
- Mass Flow Rate: 0.00046801 to 0.13765 lbs/min
- Operating Temperature: 14 to 158 F
- Operating Pressure: 0 to 145.0377 psi
-
Supplier: Sensirion
Description: Designed for anesthesia equipment, the CMOSens® mass flow meter SFM4100 precisely measures air and other non-aggressive gases. It provides an impressively wide dynamic measuring range up to 20 slm. The sensor unit has a digital I2C interface, provides a fully calibrated and
- Gas Volumetric Flow Rate: 0 to 0.706214689265537 SCFM
- Operating Temperature: -4 to 176 F
- Operating Pressure: 87.02262 psi
- Features: Gas
-
Supplier: Aalborg Instruments
Description: increased flow thereby creating a linear relationship. Aalborg's unique dual signal processing technology independently measures each vortex on either side of the bluff body and filters out non-flow noise. This results in less noise and higher accuracy throughout the flow range.
- Pipe Diameter: 1.5 inch
- Gas Volumetric Flow Rate: 9.1 to 183.8 SCFM
- Mass Flow Rate: 1.115 to 124.035 lbs/min
- Operating Temperature: -15 to 140 F
-
Supplier: Eldridge Products, Inc.
Description: MP Series flow meters are approved for use in hazardous locations (see specifications) Insertion style thermal mass flow meters include a sensor & probe assembly that is inserted into the process gas flow conduit to allow the process gas to
- Pipe Diameter: 0.5 to 1 inch
- Operating Temperature: -40 to 140 F
- Operating Pressure: 500 psi
- Media Temperature: -40 to 392 F
-
Supplier: FLEXIM AMERICAS Corp.
Description: The Explosion-proof Expert The FLUXUS G800 is a gas flow meter for permanent installation in explosive atmospheres (ATEX (IEC) certified for Zone 1) The FLUXUS G800 is encased in a flameproof housing (NEMA 4X/ IP66) and can be operated by a magnet pen without opening the
- Pipe Diameter: 0.25 to 63 inch
- Operating Temperature: -4 to 140 F
- Media Temperature: -40 to 390 F
- Media Temperature Range: -40 to 390 F
-
Supplier: Litre Meter Limited
Description: RITTER wet-test (drum-type) gas flow meters are used universally to measure and record gas volume. From 0.1 to 18,000 litres/hour. Laboratory precision.
- Gas Volumetric Flow Rate: 0.0588512241054614 SCFM
- Operating Pressure: 0.7251885 psi
- Gas Volumetric Flow Rate: 0.0588512241054614 SCFM
- Gas Volumetric Flow Rate Range: 0.0588512241054614 SCFM
-
Supplier: Teledyne Instruments
Description: HFM-D-305A/HFC-D-307A mass flow instruments have flow ranges from 0-1000 slm to 0-2500 slm; provide analog and digital outputs, and are constructed of stainless steel. Easy, user friendly digital communications with windows based software interface available. Available
- Mass Flow Rate: 0 to 6.8825 lbs/min
- Operating Pressure: 500 psi
- Mass Flow Rate Range: 0 to 6.8825 lbs/min
- Electrical Output: Analog Current, Analog Voltage
-
Supplier: KROHNE Messtechnik
Description: temperature and pressure compensated standard volume calculation. The biogas meter also allows accurate online measurement of methane content in biogas and sewage gas (just ±2% error of measured value). The biogas meter provides a wide measuring range (turndown ratio: 100:1).
- Pipe Diameter: 2 to 8 inch
- Velocity Flow Rate: 98.4251968503937 ft/sec
- Operating Temperature: -40 to 212 F
- Operating Pressure: 145 psi
Find Suppliers by Category Top
Featured Products Top
-
Sierra was the first to introduce multivariable mass vortex flow meters to the market in the late 1990s with the InnovaMass "S-Series" product line-the 240S and (read more)
Browse Flow Meters Datasheets for Sierra Instruments, Inc. -
d·flux Multiparameter Mass Flow MeterMultiparameter Mass Flow Meters and Controllers for Gases Measure and control five process variables: Mass flow, volumetric flow, temperature, pressure, and density (read more)
Browse Gas Flow Meters Datasheets for Sierra Instruments, Inc. -
pipe sizes and flow conditions With its broad range of measurement velocities, and its ability to measure flow in any pipe from small to very large, one DigitalFlow GM868 meter does the job of several conventional meters. It handles pipes from 1 to 120 inches in (read more)
Browse Flow Meters Datasheets for Panametrics -
water flow measurement in agricultural, turf and other irrigation applications. Mc Propeller Flow Meters now feature a more durable bearing assembly, and an improved design of the standard canopy, transmitter, and digital register to prevent water intrusion. Additional features include a (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
Instrument engineers at municipal water/wastewater facilities and industrial process plants with wastewater treatment operations will find the new Ultra Mag® Flow Meter from McCrometer's features a streamlined advanced sensor design that makes it lighter and easy to install--yet durable and (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
simple cassette change is required to change from detecting one gas to another. The CLPx comes in a convenient durable hard-shell storage case with a handle for easy transport. Included in the case are: • A 0-500cc flow meter with a short tube for use when adjusting the (read more)
Browse Gas Instruments Datasheets for DOD Technologies Inc. -
Most conversations about gas detection start with a badge, a tube, or a handheld unit — something a worker carries or checks manually. That's a fine entry point, but it undersells what colorimetric detection has become in modern manufacturing: an automated (read more)
Browse Gas Instruments Datasheets for DOD Technologies Inc. -
to change from detecting one gas to another. The CLPx comes in a convenient durable hard-shell storage case with a handle for easy transport. Included in the case are: • A 0-500cc flow meter with a short tube for use when adjusting the pump to verify proper flow at any (read more)
Browse Gas Instruments Datasheets for DOD Technologies Inc. -
-Electro Mechanical System) technology to complement our SmartTrak® capillary-based mass flow meters & gas controllers. RedySmart thermal mass flow devices contain no moving parts and are unaffected by upstream temperature and pressure (read more)
Browse Mass Flow Meters and Controllers Datasheets for Sierra Instruments, Inc. -
with a range of ABB and third-party field devices and instrumentation, such as flow meters, level meters, temperature, and pressure sensors ABB has launched ABB Ability™ SmartMaster, a comprehensive asset performance (read more)
Browse Test, Inspection, and Measurement Software Datasheets for ABB Measurement & Analytics
Conduct Research Top
-
Part 2-Flow Energy Management Applications-Installation Tips & Tricks
In part 1 of our Flow Energy Management series, we identified the 3 Killer Flow Energy Management Applications that will reduce energy costs: compressed air & natural gas measurement, steam production, distribution, and allocation, and water/BTU measurement. And we identified the best flow meters
More Information Top
-
Safeguards instrumentation: a computer-based catalog. Second edition
… 6 Quartz Bourdon-Tube Digital Pressure Gauge 7 Turbine … … Sensing Devices 18 Thermal Flow Sensor 19 Ultrasonic Liquid … … Spectroscopy 24 Mass Spectrometer ( Gas -Phase) 25 Mass Spectrometer … … Monitor 36 Stabilized Assay Meter (SAM-ID 37 Brookhaven … … Assay Meter (BSAM) 38 Hand-Held Assay Probe (HM~4) 39 …
-
Federal Register > Wednesday, February 26, 2014 > [79 FR 10765] Foreign-Trade Zone (FTZ) 247-Erie, Pennsylvania; Notification of Proposed Production Activity, ...
… air flow indicators; drill fixtures; vinyl stencils; carbide scribers; digital micrometers; inside micrometers; hand-held caliper gauges; Vernier calipers; turbo internal micrometers; ‡ digital micrometers; micrometer sets; tape … … brake modules; transducer assemblies; flow meters ; metal debris sensors; gas flow meters; digital manometers …
-
Towards Energy Transparent Factories
• Gas flows or liquid fuel flows are not measurable at reasonable efforts (sensor hardware costs) with hand-held clamp-on measurement devices at this early stage. In case no existing metering instruments are installed, it is recommended to estimate the load demand by process parameter analysis (especially … … gaseous and liquid fuels the supply of fuel media is regulated by process control (PLC) with digital or analogue control gauges).
-
Wood skills
… 108-growth 43 plank 112 plank floor 447 diffusion 20 digital wood humidity measurement 54 … … moment 133-stangenschloss 346- current 161-door 342, 344 … … / installation 408, operated hand machine, 219, nailer 291 … … 335-valve 197, volume- gas law, 206 diarrhea branch … Eau de Javelle 325 ebony 75 Real house sponge 83 real-billet- blades 106 stainless steel 245 …
-
The origin of chondrites: Metal‐silicate separation experiments under microgravity conditions ‐ II
The behavior of the beds under microgravity conditions was recorded with fixed and hand-held digital cameras. Air could be passed through the bed from a diffuser in the base of the bed from a gas cylinder connected via a flow meter and valve.
-
Maintenance
Workplace equipments for mechanical works: workbench, welding devices mobile to vise, hand abrasive bracket and table drill … Workplace equipments for electrical works: power supply with adjustable same and AC voltage, digital voltages, currents and resistance blades , mobile insulation meter, oscillograph, temperature and vibration meters, soldering equipment, 11. … supply devices, - electroconnection (220V/380V), - compressed air connection (blowing air 2 bar), - water connection, - gas connection, - illumination, - heating …
-
Federal Register > Monday, May 13, 2013 > [78 FR 27951] Foreign-Trade Zone (FTZ) 75-Phoenix, Arizona; Notification of Proposed Production Activity; Honeywell A...
… floating nuts; stiffener bars; nickel alloy bars; tubes and pipe fittings; straight-headed pins; test blocks; protective shipping devices; high voltage covers; gear plates; plates; XFR tubes; tubes; flow restrictor plugs; inserts; rig … … nameplates; turbojets; turbo-propellers; gas -turbine engines; stop mechanisms … … and machinery; chemise thermo-couplers; duct temperature sensors; calibration thermostats; liquid level gauges; air-flow sensor outlets; flow meters ; air quality monitors; photometers … … standards; start counter meters; hand-held tachometers; oscilloscopes; multi-meters … … signal generators and decoders; digital multi-meters; waveform analyzers …
-
Manual of the Mess- and automation technique in the production
… 389 differential throttle 258 differential transformer 258 differential pressure 94 differential probe 376, 377 difference probe of 376 difference amplifiers 416, 419, 444 Digital analog Converter DAC 430 Digitally -Similarly-converter-DAU 430 … … structure 621 double angular hand 745 Doppler effect 389 … dq-coordinate-system 685 wire-DMS 60 drain 417 twist flow meters 178, 184 rotary generators 123 with stator clutch 124 with shaft clutch 123 rotating piston- gas meters 185 torque 81, 88, 660 torque sensors 82, 84, 87 torque-rotation speed …
-
Manual diesel engines
… pump-nozzle 158-pump-line-nozzle 159, series pump 157-Unit-pump 159, Unit Injector 158 axially 157, distributor pump, distributor pump, radially 157 injecting systems, 185, 192 - flow measurement 192-injection quantity … … engine 619 622 624- hands rotating start 622, druckgesteuerte … … 624 electrofuel pump 167 Electronic control 199, building technique 200, output circuit 203-AUTOSAR 204-Common, Rail system 199, Digital regulators, torque requirements, real … … mass, 572-air mass knife 572-motor driving apparatus … … fuel DK 122, 127, gas oil 118, 122, 123 …
Indicates content that may require registration and/or purchase.