-
Supplier: Chemac Inc./Uraca/Uhde HPT/Gather/BHDT
Description: Chemac Inc. offers a variety of industrial handwheels for all applications. We welcome you to contact us for complete details and specifications.
-
Supplier: Carr Lane Manufacturing Co.
Description: Small five-lobed phenolic hand wheels that are useful as control knobs or clamping knobs. Molded-in steel hub, blank with a pilot hole.
- Outside Diameter: 2.95 to 3.54 inch
- Bore Size (Across Flats or Diameter): 0.157 to 0.236 inch
- Style: Dished, Solid
- Handle: No Handle
-
Supplier: Imao-Fixtureworks
Description: Features Comes with an handle. Screwed-in levers. Technical Information Working temperature : Between -20°C and 110°C
- Outside Diameter: 7.87402 to 12.2834712 inch
- Bore Size (Across Flats or Diameter): 0.393701 inch
- Features: Other
- Material: Plastic
-
-
Supplier: Monroe Engineering
Description: Material - High Impact Resistant Technopolymer Technopolymer Revolving Handle Matte Black Finish Steel Hub with Through Bore Rear Finger Grips Light Gray Technopolymer Push Fit Cap for Finished Appearance
- Outside Diameter: 7.87 inch
- Bore Size (Across Flats or Diameter): 0.625 inch
- Style: Flat, Solid
- Material: Plastic
-
Supplier: Monroe Engineering
Description: Material - Black Molded Duroplast Steel or Stainless Steel Hub Black Duroplast Revolving Handle with Stainless Steel Components Hub Supplied with Starter Hole
- Outside Diameter: 5.511814 inch
- Style: Dished, Solid
- Material: Plastic
- Handle: Revolving Handle
-
Supplier: Euchner-U.S.A., Inc.
Description: EUCHNER electronic handwheels are manual pulse generators used primarily for positioning of axis on CNC machinery. Our unique "magnetic detent" provides years of reliable wear-free operation. EUCHNER offers three magnetic detent models to fit your application. Custom logos are also available.
- Resolution (counts per revolution): 25 to 100 (counts/revolution)
- Resolution (lines per revolution): 100 (lines/revolution)
- Diameter or Width: 2.5984266 inch
- Operating Temperature: 32 to 122 F
-
Supplier: Carr Lane Manufacturing Co.
Description: Small five-lobed phenolic hand wheels that are useful as control knobs or clamping knobs. Molded-in steel hub, blank with a pilot hole.
- Outside Diameter: 2.95 to 3.54 inch
- Bore Size (Across Flats or Diameter): 0.157 to 0.236 inch
- Style: Dished, Solid
- Handle: No Handle
-
Supplier: Accuris
Description: Handwheels
-
Supplier: McWane Plant and Industrial
Description: from mild or stainless steel, depending upon the application. All Waterman lifts are compatible with either benchstands or pedestals. Waterman Type 1 Handwheel lifts have machined thrust collars in lieu of bearings. All Waterman lifts are available with a variety of handwheel sizes or
-
Supplier: Imao-Fixtureworks
Description: Features Comes with an RG revolving handle.
- Outside Diameter: 5.118113 to 5.905515 inch
- Bore Size (Across Flats or Diameter): 0.2755907 to 1.0236226 inch
- Material: Plastic
- Handle: Revolving Handle
-
Supplier: NBK America LLC
Description: Standard model with a plastic handwheel. There are two types of hub materials. PH----Cast Iron Hub PHS----Stainless Steel Hub With grip mounting hole. There is no grip supplied with this product. Order a grip separately. ⇒Grips
- Outside Diameter: 1.2598432 inch
- Material: Plastic
- Style: Spoked
-
Supplier: Monroe Engineering
Description: Material - High Strength Reinforced Duroplast Black Oxide Steel Hub Matte Anodized Aluminum Trim Ring for Beauty Revolving Handle Duroplast Rim has Rear Finger Grips Hub: Blank
- Outside Diameter: 3.94 inch
- Material: Plastic
- Handle: Revolving Handle
- Style: Solid
-
Supplier: NBK America LLC
Description: Products with/without grip mounting holes can be selected by the end symbol of the part number. FS----With grip mounting hole FS-N----Without grip mounting hole There is no grip supplied with this product. Order a grip separately. ⇒Grips
- Outside Diameter: 1.3779535 inch
-
Supplier: Monroe Engineering
Description: Material - Fiberglass Reinforced Technopolymer Steel Hub Revolving Handle Pocket and Rear Finger Grips Give Operator Unique Control Also Available with No Handle
- Outside Diameter: 6.3 inch
- Bore Size (Across Flats or Diameter): 0.625 inch
- Style: Flat, Solid
- Handle: No Handle, Revolving Handle
-
Supplier: NBK America LLC
Description: Products with/without grip mounting holes can be selected by the end symbol of the part number. F----With grip mounting hole F-N----Without grip mounting hole There is no grip supplied with this product. Order a grip separately. ⇒Grips
- Outside Diameter: 1.4566937 inch
- Style: Flat, Spoked
-
Supplier: NBK America LLC
Description: Products with/without grip mounting holes can be selected by the end symbol of the part number. D----With grip mounting hole D-N----Without grip mounting hole There is no grip supplied with this product. Order a grip separately. ⇒Grips
- Outside Diameter: 1.181103 inch
- Style: Spoked
-
Supplier: Waterman Industries, Inc.
Description: enclosed weatherproof housing and shall be furnished with lubrication fittings. Each unit shall be fitted with a handwheel marked with direction of opening. Handwheels shall be of such diameter that handwheel pull shall not exceed 40 lb. on the rim. Handwheels shall be
- Actuation Method: Manual
-
Supplier: Imao-Fixtureworks
Description: Handwheel Aluminum alloy(AC4B) Buffed finish
- Outside Diameter: 3.149608 to 12.4015815 inch
- Bore Size (Across Flats or Diameter): 0.393701 to 1.0236226 inch
- Material: Aluminum
- Style: Dished, Spoked
-
Supplier: Jergens, Inc.
Description: Jergens Aluminum Angular Solid Handwheels are ideal for making adjustments and clamping via rotating mechanisms in a variety of applications in industries such as metalworking, industrial, and packaging equipment. Features, Benefits, & Product Specifications: Material: Lightweight, 319
- Material: Aluminum
- Features: Other
- Style: Solid
-
Supplier: Mecmesin Corporation
Description: An affordable manual test solution enabling fine positional control of the crosshead This MDD manual test stand, operated via a handwheel, can be combined with any of Mecmesin's digital force gauges to measure tension and compression up to 1000N. Add a height scale to measure displacement or
- Force / Load Capacity: 224.8 lbs
- Stroke / Maximum Opening: 15 inch
- Length: 24.8 inch
- Application: Compressive, Tensile
-
Supplier: Jergens, Inc.
Description: Jergens Specialty Fasteners maintains a large inventory of several varieties of knobs, handles, handwheels, and cranks. Whether you’re looking for prototype or production quantities, we can help! Features, Benefits, & Product Specifications: Materials: Handle: 6-6 Nylon Stem: Steel Finishes:
- Features: Other
- Material: Plastic
-
Supplier: Imao-Fixtureworks
Description: Comes with an ER-S revolving handle Center Caps are available for applications without a indicator
- Outside Diameter: 4.8031522 to 6.2598459 inch
- Bore Size (Across Flats or Diameter): 0.4724412 to 0.5511814 inch
- Material: Aluminum
- Handle: Revolving Handle
-
Supplier: TR Electronic
Description: Incremental encoders are very simple and basic devices which provide pulses or signals to a controller. They DO NOT maintain positional data. Incremental encoders are used to track motion and can be used to determine position and velocity. Pulses are typically provided in an A Quad B format.
- Encoder Type: Incremental
-
Supplier: Sensata Technologies
Description: Kavlico’s Steering Control Wheel (Tiller) provides all the necessary elements for control, while providing signal indication via an internal RVDT. Our SHW unit meets the small envelope, minimum weight, and high reliability demanded by the aerospace industry. The design of the SHW unit contains many
- Type: Handle / Knob
-
Supplier: Artifex Engineering
Description: The table, linear crossed-roller bearing design, can be moved side-to-side (X-axis) and front-to-back (Y-axis) by means of handwheels mounted on the right side of the table (X-axis) and front of the base (Y-axis). Each axis has a calibrated scale that, in principle at least, allows you to
- Stroke or X-Axis Travel: 3.93701 inch
- Y-Axis Travel: 3.93701 inch
- Carriage Load: 44.1 lbs
- Base Length: 6.299216 inch
-
Supplier: Accuris
Description: HANDWHEEL, ORDNANCE
-
Supplier: DR. JOHANNES HEIDENHAIN GmbH
Description: Electronic handwheel- with mechanical detent- for general automation technology
- Resolution (lines per revolution): 100 (lines/revolution)
- Operating Temperature: 32 to 140 F
- Vibration Rating: 2.03873598369011 g
- Output Signal: Digital: Square Wave
-
Supplier: Accuris
Description: Boss for Handwheel - Trim Control
-
Supplier: Accuris
Description: Handwheel 8\x94 Diameter
-
Supplier: Newark, An Avnet Company
Description: HANDWHEEL WITH CLUTCH
-
Description: The Chester Zephyr Extended Handwheel hoist is operated at a distance from the load, protecting the load from contact with the hand chain and making it easier to handle large, flat or bulky loads. Suspension may be from fixed supports or on trolleys. Additional features and benefits include:
-
Supplier: SAE International
Description: No scope available.
-
Supplier: SAE International
Description: No scope available.
-
Supplier: Utmel Electronic Limited
Description: Knobs & Dials HANDWHEEL W/OPOINTER
- Standards and Certifications: RoHS Compliant
Find Suppliers by Category Top
Featured Products Top
-
configuration • Stable outlet pressure • Simple outlet pressure limitation by handwheel • Tested for use with oxygen Typical Applications • Component Testing • Calibration Systems • Laboratory Pressure Control • High Pressure Sampling Systems • Service & Test Equipment (read more)
Browse Pressure Regulators Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
• 4 ports flexible configuration • Stable outlet pressure • Simple outlet pressure limitation by handwheel • Inlet filler • Tested for use with oxygen Typical Applications • Component Testing • Calibration Systems • Laboratory Pressure Control • High Pressure Sampling Systems • Service & Test Equipment (read more)
Browse Semiconductor Wet Process Equipment Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
Production plants and industrial machines, such as CNC machines, are in constant use and must function, otherwise production comes to a halt. This is where the newly revised handwheel HR100 from EBE sensors + motion comes into its own. The handwheel with 100 detent positions based on Hall (read more)
Browse Absolute Rotary Encoders Datasheets for EBE Elektro-Bau-Elemente GmbH -
furnished with a 2” square operating nut; however, they can be supplied with optional extension stem or handwheel. The valve uses a Buna-N resilient seat on the plug. The ductile iron/stainless steel body assembly features ASTM A276 stainless steel stems and fasteners to prevent corrosion from years of submerged service. (read more)
Browse Gate Valves Datasheets for McWane Plant and Industrial -
diameter requiring a center bearing support. Shower pipe and center bearing support are in 317SS and all other materials in 316SS. A 316SS manual brush assembly with handwheel was also provided to prevent nozzle plugging by the hot condensate. Standard 0.040 inch orifice nozzles were used and shower (read more)
Browse Water Pumps Datasheets for Vooner FloGard LLC -
Jergens provides quality products from trusted manufacturers.
(read more)
Browse Handwheels Datasheets for Jergens, Inc. -
can be supplied with explosion-proof motors and controls, ceramic-coated rolls, hydraulic roll pressure indicating devices at each handwheel, rotary pressure joints for tighter temperature control, custom safety covers, and other optional features. (read more)
Browse Industrial Mixers Datasheets for Charles Ross & Son Company -
Ratcheting Crank Handles from Lowell Corporation offer an attractive alternative to handwheels and similar devices for set-up and adjustment of packaging, converting, and printing machinery (read more)
Browse Datasheets for Lowell Corporation -
include loosening and tightening oddly-shaped and frozen fittings, machine and vehicle oil filters, small handwheels, PVC pipe, knurled fasteners and knobs, and turned shafts. The tools are ideal for plumbing repairs. They serve to loosen vehicle oil filters, jar lids, and irregular handles around (read more)
Browse Wrenches Datasheets for Lowell Corporation -
. Leakage Rates: Metal seat leakage ≤ 0.5% (ANSI B16.104 Class II), soft seat leakage ≤ 0.00001% (ANSI B16.104 Class VI). Additional Features Versatile Accessories: Includes positioners, handwheels, solenoid (read more)
Browse Control Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd
More Information Top
-
Code of construction practice production technique
Image 4-2 measuring device for depth hole measurement 1 handwheel height adjustment; 2 head clamping piece …
-
Per / ENGINEER-traineeship
This is illustrated in image 5-21 on the example of a handwheel .
Indicates content that may require registration and/or purchase.