Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Status Instruments, Inc.
Description: and ATEX/IECEX approved for hazardous areas. A more flexible approach has been taken with this design, the linearization correction data is loaded into the transmitter during user configuration as opposed to being stored on the transmitter. This allows the linearization
- Sensed Temperature: -328 to 1,532 F
- Operating Temperature: -40 to 185 F
- Reference Resistance: 100 Ohms, 1000 Ohms, 120 Ohms, 200 Ohms, 400 Ohms, 500 Ohms
- Output: Analog Current (e.g., 4-20 mA)
-
Supplier: Status Instruments, Inc.
Description: approved for hazardous areas. A more flexible approach has been taken with this design, the linearization correction data is loaded into the transmitter during user configuration as opposed to being stored on the transmitter. This allows the linearization data to be
- Sensed Temperature: -328 to 3,272 F
- Operating Temperature: -40 to 185 F
- Reference Resistance: 100 Ohms, 1000 Ohms, 120 Ohms, 500 Ohms
- Output: Analog Current (e.g., 4-20 mA)
-
Supplier: Vaisala
Description: For Hazardous Environments Vaisala HUMICAP® HMT360 wall mount transmitter is designed specifically for hazardous and explosive environments. The entire transmitter can be placed into zone 0. There are six different models depending on the probe: HMT361 for Wall Mounting
- Operating Temperature: -94 to 356 F
- Technology: Capacitive
- Variables Measured: Relative Humidity, Temperature
- Digital Outputs: Serial Interface
-
-
Supplier: Acrolab Ltd.
Description: Explosion Proof Fixed Element RTD’s are for use in U.S. and Canadian hazardous areas. They are designed to extinguish flames inside the device eliminating the potential for ignition of ammable mixtures in the surrounding atmosphere. FM and CSA approved assemblies, dependent on
- Reference Resistance: 100 Ohms
- Output: Analog Current (e.g., 4-20 mA)
- Features: E, J, K, N, T
- Reference Material: Platinum
-
Supplier: OMEGA Engineering, Inc.
Description: Compact convection heater for use in areas with explosion hazard for prevention of formation of condensation, temperature fluctuations and for protection against frost in transmitter housings, switch cabinets, enclosures and measuring equipment.
- Maximum Operating Temperature: 158 F
- Heating Capacity: 0.05 to 0.1 kW
- AC Voltage Required: 120 volts
- Maximum Operating (Sheath) Temperature: 158 F
-
Supplier: Automation24, Inc.
Description: reliable measurement values for a variety of industry applications. The iTEMP TMT127 temperature head transmitter, with a measurement range of -200-850°C, is suitable for hazardous areas with ATEX rated units.
- Sensed Temperature: -328 to 1,562 F
- Output: Analog Current (e.g., 4-20 mA)
- Reference Material: Platinum
-
Supplier: Automation24, Inc.
Description: signal for process measurement. That means fast, simple and affordable temperature measurement, as well as reliable measurement values for the most varied of industry applications in non-hazardous areas.
- Sensed Temperature: -454 to 3,308 F
- Output: Analog Current (e.g., 4-20 mA)
-
Supplier: Automation24, Inc.
Description: measurement values for a variety of industry applications. The iTEMP TMT188 temperature head transmitter offers ATEX approved models suitable for hazardous areas.
- Sensed Temperature: -454 to 4,523 F
- Output: Analog Current (e.g., 4-20 mA)
-
Supplier: Automation24, Inc.
Description: for a variety of industry applications. The iTEMP TMT187 temperature transmitter has ATEX approved units suitable for hazardous areas.
- Sensed Temperature: -328 to 1,562 F
- Output: Analog Current (e.g., 4-20 mA)
- Reference Material: Platinum
-
Supplier: Minco
Description: Minco connection heads feature cast iron, polypropylene, aluminum or stainless steel bodies. They also feature NEMA ratings of 3, 4 and 4X and are compatible with nearly all Minco transmitters. For applications requiring: Temperature sensor assembly NEMA rated for indoor and outdoor
- Extension Wire Entry - NPT: 1/2" NPT
- Materials: Aluminum
- Features: Explosion-proof
-
Supplier: FLEXIM AMERICAS Corp.
Description: The new FLUXUS F608 is based on the widely used, highly reliable and versatile F601, but has been specifically engineered for its use within hazardous areas and is covered by an ATEX certification. Thus, users are not anymore obliged to obtain a Hot Work Permit, making the access to
- Pipe Diameter: 0.25 to 420 inch
- Media Temperature Range: -40 to 392 F
- Operating Temperature: 14 to 140 F
- Media Temperature: -40 to 392 F
-
Supplier: Stellar Technology
Description: economical solution and compliments the “Application-Solutions” demanded by today’s marketplace. Areas of applications where we can assist include: • Submersible Applications • Oilfield Drilling/Production Applications • Hazardous Areas • OEM Customization • Plant Automation
- Sensed Temperature: -320 to 500 F
- Operating Temperature: -65 to 250 F
- Output: Analog Current (e.g., 4-20 mA), Analog Voltage
- Features: Plug / Quick-Connect
-
Supplier: United Electric Controls Company
Description: and maintenance efficiency. Set point and deadband are fully adjustable and easily programmed through the display keypad or via HART connection. Certified for hazardous location, intrinsically safe and non-incentive area classifications. Typical applications that utilize the One Series
- High Temperature Set Point: -40 to 1,000 F
- Switch Type: Normally Closed, NC, Normally Open, NO
- Features: Other
- Poles: Single Pole, SP
-
Supplier: Minco
Description: temperature loop. For applications requiring: Climate control in hazardous locations Heavy duty industrial design Reliable and accurate response NIST traceable calibrations Operating temperature range -40º to 150º C (-40º to 302º F) Storage temperature range -50º to 85º C
- Relative Humidity Range: 0 to 100 %
- Electrical Outputs: Analog Current
- Variables Measured: Relative Humidity, Temperature
-
Supplier: Stellar Technology
Description: field-use data but to implement new configurations by developing “Application- Solutions” as you, our customers, demand. Areas of applications where we can assist include, but are not limited to: Gage/Absolute/Compound/Vacuum & Differential Configuration for: • Submersible Applications •
- Working Pressure Range: 0 to 500 psi
- Operating Temperature: -65 to 250 F
- Signal Output: Analog Current
- Media: Gas, Liquid
-
Supplier: Gefran
Description: • Ranges from -1...+1 bar to 0...1000 bar • Accuracy: ± 0.15% FS typical • ATEX certification for hazardous areas use • Ambient/process temperature T4 (-40°...+80°C) • SIL2 approval according to IEC/EN 62061
- Working Pressure Range: 14,503.77 psi
- Accuracy: 0.15 ±% FS
- Measurement Type: Gauge
- Media: Hazardous
-
Supplier: Pyromation
Description: Explosion-Proof RTD Assemblies with Thermowells are made for use in U.S. and Canadian hazardous areas. They are designed to extinguish flames inside the device, eliminating the potential for ignition of flammable mixtures in the surrounding atmosphere. FM and CSA approved assemblies,
- Sensed Temperature: -200 to 600 F
- Diameter or Width Range: 0.25 inch
- Reference Resistance: 100 Ohms (Most Common)
- # of Lead Wires Per Element: 2, 3, 4
-
Supplier: American Sensor Technologies, Inc. - AST
Description: The AST4310 is a media isolated, field adjustable pressure transmitter suitable for use in hazardous areas. Protected by a Viton O-ring, this transmitter's two potentiometers have the ability to adjust the zero and span output signals up to ± 5% [of the full scale
- Working Pressure Range: 0 to 500 psi
- Accuracy: 0.25 ±% FS
- Operating Temperature: -40 to 185 F
- Signal Output: Analog Current, Analog Voltage
-
Supplier: Pyromation
Description: Explosion-Proof, Fixed-Element RTDs are made for use in U.S. and Canadian hazardous areas. They are designed to extinguish flames inside the device, eliminating the potential for ignition of flammable mixtures in the surrounding atmosphere. FM and CSA approved assemblies, dependent on
- Sensed Temperature: -200 to 600 F
- Diameter or Width Range: 0.125 to 0.375 inch
- Reference Resistance: 100 Ohms (Most Common)
- # of Lead Wires Per Element: 2, 3, 4
-
Supplier: Pyromation
Description: Explosion-Proof, Spring-Loaded RTDs are made for use in U.S. and Canadian hazardous areas. They are designed to extinguish flames inside the device, eliminating the potential for ignition of flammable mixtures in the surrounding atmosphere. FM and CSA approved assemblies, dependent on
- Sensed Temperature: -200 to 600 F
- Diameter or Width Range: 0.25 inch
- Reference Resistance: 100 Ohms (Most Common)
- # of Lead Wires Per Element: 2, 3, 4
-
Supplier: Panametrics
Description: HygroPro XP is the latest addition to the Panametrics portfolio of market leading moisture analyzers and transmitters. The HygroPro XP is designed to meet the demanding moisture measurement needs of hazardous environments, both in liquid and vapor-phase applications. Retaining all the
- Dew Point Range: -166 to 68 F
- Operating Temperature: -4 to 140 F
- Electrical Outputs: Analog Current
- Form Factor: Analyzer, Meter / Indicator, Transmitter
-
Supplier: Enercorp Instruments Ltd.
Description: transmitters are intended for use in continuous monitoring, non-hazardous classified areas such as underground parking facilities, service garages, ambulance parking bays, loading docks, arenas and refrigerant machinery rooms. The circuits are linear and protected against
-
Supplier: Roscid Technologies
Description: solid-state, TC sensor design No reference gas requirements Temperature controlled TCD providing excellent zero and span stability over a wide temperature range Intrinsically safe design allowing for use in hazardous areas Robust, weatherproof housing suitable for outdoor
- Electrical Outputs: Analog Current
- Instrument Type: Analyzer
- Gas Types: Carbon Dioxide (CO2), Hydrogen (H2)
- Mounting Type: Fixed
-
Supplier: Analytical Technology, Inc.
Description: superior sensor technology, UniSens is your best transmitter choice. UniSens is designed for ambient gas monitoring in all kinds of industrial environments: gas storage areas, gas compressor rooms, process piping galleries, rail car sidings, analyzer shacks, gas cabinets, chemical
-
Supplier: ifm efector inc.
Description: Reliable permanent monitoring of the overall vibration to DIN ISO 10816 Two-wire technology Precise linearized analog output Wide operating temperature range and high protection rating For applications in hazardous areas Learn more From May 1st 2025, products produced in EU and
- Linear Velocity: 0 to 0.9842519685039375 in/sec
- Frequency Range: 10 to 1,000 Hz
- Minimum Accuracy: 0.25 +/-% FS
- Maximum Shock: 50 g
-
Supplier: United Electric Controls Company
Description: and maintenance efficiency. Set point and deadband are fully adjustable and easily programmed through the display keypad or via HART connection. Certified for hazardous location, intrinsically safe and non-incentive area classifications. Typical applications that utilize the One Series
- Working Pressure Range: -14.7 to 6,000 psi
- Operating Temperature: -40 to 500 F
- Pressure Connection Size: 0.25 to 0.5 inch
- Signal Output: Analog Current, Analog Voltage
-
Supplier: ABB Measurement & Analytics
Description: housing All devices are available as analog indicator with or without alarms as well as electronic transmitter with 4 to 20 mA, HART communication and NAMUR contact outputs and optionally with a graphical display. They can be used in all hazardous areas.
- Pipe Diameter: 0.5 to 4 inch
- Operating Temperature: -40 to 158 F
- Operating Pressure: 928.24128 to 3,625.9425 psi
- Liquid Volumetric Flow Rate: 0.125 to 540 GPM
-
Supplier: Chromalox
Description: Wireless Temperature Sensing Solutions for Heat Trace applications in ordinary and hazardous areas. Whether you are designing a new heat trace system, expanding an existing one or need to optimize your process, and you are considering wireless temperature sensing, the
- Reference Resistance: 100 Ohms
- Features: Other
-
Supplier: Emerson Automation Solutions – Rosemount
Description: area with a single transmitter - Mix & Match, Plug & Play! No other platform can offer this kind of versatility and performance. Sensors can be easily exchanged, with NE-MOS Solid State, Electrochemical, Infrared and Catalytic Bead sensor technologies available. The Millennium II
- Number of Channels: 2
- Response Time: 4.999999999999998 seconds
- Operating Temperature: -67 to 185 F
- Operating Humidity: 0 to 99 %
Find Suppliers by Category Top
Featured Products Top
-
UE’s Applied Sensor Technologies division is adding three FM certified explosion-proof styles to its temperature sensor portfolio. The styles are available as a 100Ω RTD or mineral insulated thermocouple. FM certification for hazardous areas applies to the (read more)
Browse RTD Temperature Transmitters Datasheets for United Electric Controls Company -
increases operational and maintenance efficiency. Set point and deadband are fully adjustable and easily programmed through the display keypad or via HART connection. Certified for hazardous location, intrinsically safe and non-incendive area classifications. Typical applications that utilize (read more)
Browse Pressure Transmitters Datasheets for United Electric Controls Company -
The Acme REF-IR-ST Sensor/Transmitter is designed to detect the presence of refrigerant leaks in enclosed areas. The REF-IR-ST series employs a high-precision NDIR sensor ideal for gas-specific and accurate measurements of the most commercially used refrigerants. With its 1PPM resolution (read more)
Browse Gas Transmitters Datasheets for Acme Engineering Products -
Direct mount adjustable temperature switch for use in hazardous areas. Utilizes efficient Nega-Rate® Belleville spring mechanism and saturated vapor sensor for quick response and narrow deadband. Specifications Electrical: Snap action electrical switch assembly listed (read more)
Browse Thermal Switches and Thermal Protectors Datasheets for Neo-Dyn -
bespoke wet mount bellhousing arrangement specifically designed to help control hydraulic pump shaft seal temperatures in demanding hazardous-area applications. (read more)
Browse Bellhousings (pump to motor) Datasheets for jbj Techniques Limited -
ATEX-Certified Hazardous Area Electric Motor Pump Adaptors for Demanding Industrial Environments Engineered for the toughest offshore, chemical processing, and hazardous area (read more)
Browse Bellhousings (pump to motor) Datasheets for jbj Techniques Limited -
Engineers, Discover Pyromation's Refined Temperature Transmitters! Pyromation introduces an upgraded series of temperature transmitters, tailored for enhanced precision and compatibility in diverse industrial settings. Updated Model Highlights: (read more)
Browse RTD Temperature Transmitters Datasheets for Pyromation -
2880-OWI Probe Mounted Oil Water Interface Transmitter The 2880-OWI Oil Water Interface Transmitter provides reliable monitoring of oil/water interface and emulsions. The 2880-OWI sensing probe continuously monitors the capacitance of the inserted probe. As the (read more)
Browse Level Transmitters Datasheets for Arjay Engineering -
Check out Pyromation’s line of RTD and Thermocouple CSA Certified Non-Incendive Assemblies for use in Hazardous Locations in the U.S. and Canada. The product groupings include remote-mount sensors, heat-tracing sensors and assemblies with extension lead wire. Options include assemblies with connection head mounted temperature transmitters. (read more)
Browse Thermocouple Elements Datasheets for Pyromation -
seven family groups with a total of 48 transmitter models that interface to a wide variety of voltage, current, temperature, and position measuring devices. DSCT 2-wire transmitters condition and send analog signals from sensors located in the field to monitoring and control (read more)
Browse Signal Conditioners Datasheets for Dataforth Corporation
Conduct Research Top
-
How Accurate is your Dew-point Transmitter?
For many industrial trace moisture measurements, dew-point transmitters are the ideal choice. They are low cost, easy to install and robust enough to withstand the tough environments. This includes measuring moisture at line pressure, operating at high ambient temperatures or in hazardous areas.
More Information Top
-
:: New Materials Zone ::
Home Asbestos ABB releases FOUNDATION Fieldbus temperature transmitter for hazardous areas .
-
New transmitter reduces cost of hazardous area temperature | News | The Engineer
New transmitter reduces cost of hazardous area temperature .
-
http://search.abb.com/library/download.aspx?documentid=9akk104295d5105&languagecode=en&documentpartid=&action=launch
ABB’s TF202 field mounted temperature transmitter has a robust design for hazardous areas .
-
10.4.06 -- Feature Article: Bose-Einstein Condensation In The Solid State
Safe operation with the entire transmitter in hazardous areas ; Five interchangeable probes; temperature range - 40 to 180 °C; Measures humidity and temperature; outputs dewpoint, mixing ratio, absolute humidity and wet bulb temperature.
-
11.15.06 -- Feature Article: AMI Semiconductor Adds Analog Array Methodology To Its Portfolio
Safe operation with the entire transmitter in hazardous areas ; Five interchangeable probes; temperature range - 40 to 180 °C; Measures humidity and temperature; outputs dewpoint, mixing ratio, absolute humidity and wet bulb temperature.
Indicates content that may require registration and/or purchase.