-
Supplier: Accuris
Description: Heat resistant steel castings.
-
Supplier: Accuris
Description: Heat resistant steel castings
-
Supplier: Accuris
Description: Steel Castings, Sand, Corrosion and Heat Resistant 25Cr - 20Ni
-
-
Supplier: SAE International
Description: This specification covers a corrosion and moderate heat resistant steel in the form of sand castings.
-
Supplier: Accuris
Description: Steel Castings, Investment, Corrosion and Moderate Heat Resistant 12.5Cr
-
Supplier: SAE International
Description: This specification covers a corrosion and moderate heat resistant steel in the form of investment castings.
-
Supplier: SAE International
Description: This specification covers a corrosion and heat resistant steel in the form of investment castings.
-
Supplier: SAE International
Description: This specification covers a corrosion and heat resistant steel in the form of investment castings.
-
Supplier: Raymond Machinery Co., Ltd.
Description: Material: Carbon Steel; Alloy Steel; Stainless Steel; Manganese Steel; Tool Steel; Heat Resistant Steel; Gray Iron; Ductile Iron; High Chrome Cast Iron; White Iron; Malleable Cast Iron Cast Process: Precision Casting; Silica sol
- Applications: Abrasive / Erosive Wear Protection, Alternative / Renewable Energy, Automotive / Vehicular, Chemical / Materials Processing, Construction & Building / Architectural, Marine, Mining, Oil and Gas, Resistance Alloy / Heating, Structural, Wear Parts / Tooling
- Ferrous / Iron Based: Alloy Steel (UNS G), Carbon Steel (UNS G), Cast Iron (UNS F), Cast Steel (UNS J), Stainless Steel (UNS S), Tool Steel (UNS T)
- Features: Austenitic, Cast (Continuous, Centrifugal, etc.), Cold Finished / Rolled / Drawn, Ductile Iron (Nodular), Duplex (e.g., 329, 2205), Extruded, Ferrous / Iron Based - Any Type, Forged, Gray Iron, Heat Resistant / Hot Work, Low Carbon / Low Interstitials (L, ELI), Oil Hardening (O Grades), Other,
- Processing, Temper & Finish: Centrifugal Cast, Coated / Painted, Continuous Cast / Direct Chill, Galvanized, Ground / Machined, Hardened / Heat Treated, Polished
-
Supplier: Raymond Machinery Co., Ltd.
Description: Material: Carbon Steel; Alloy Steel; Stainless Steel; Manganese Steel; Tool Steel; Heat Resistant Steel; Gray Iron; Ductile Iron; High Chrome Cast Iron; White Iron; Malleable Cast Iron Cast Process: Precision Casting; Silica sol
- Applications: Abrasive / Erosive Wear Protection, Alternative / Renewable Energy, Automotive / Vehicular, Chemical / Materials Processing, Construction & Building / Architectural, Marine, Mining, Oil and Gas, Resistance Alloy / Heating, Structural, Wear Parts / Tooling
- Ferrous / Iron Based: Alloy Steel (UNS G), Carbon Steel (UNS G), Cast Iron (UNS F), Cast Steel (UNS J), Stainless Steel (UNS S), Tool Steel (UNS T)
- Features: Austenitic, Cast (Continuous, Centrifugal, etc.), Cold Finished / Rolled / Drawn, Ductile Iron (Nodular), Duplex (e.g., 329, 2205), Extruded, Ferrous / Iron Based - Any Type, Forged, Gray Iron, Heat Resistant / Hot Work, Low Carbon / Low Interstitials (L, ELI), Oil Hardening (O Grades), Other,
- Processing, Temper & Finish: Centrifugal Cast, Coated / Painted, Continuous Cast / Direct Chill, Galvanized, Ground / Machined, Hardened / Heat Treated, Polished
-
Supplier: Raymond Machinery Co., Ltd.
Description: Material: Carbon Steel; Alloy Steel; Stainless Steel; Manganese Steel; Tool Steel; Heat Resistant Steel; Gray Iron; Ductile Iron; High Chrome Cast Iron; White Iron; Malleable Cast Iron Cast Process: Precision Casting; Silica sol
- Applications: Abrasive / Erosive Wear Protection, Alternative / Renewable Energy, Automotive / Vehicular, Chemical / Materials Processing, Construction & Building / Architectural, Marine, Mining, Oil and Gas, Resistance Alloy / Heating, Structural, Wear Parts / Tooling
- Ferrous / Iron Based: Alloy Steel (UNS G), Carbon Steel (UNS G), Cast Iron (UNS F), Cast Steel (UNS J), Stainless Steel (UNS S), Tool Steel (UNS T)
- Features: Austenitic, Cast (Continuous, Centrifugal, etc.), Cold Finished / Rolled / Drawn, Ductile Iron (Nodular), Duplex (e.g., 329, 2205), Extruded, Ferrous / Iron Based - Any Type, Forged, Gray Iron, Heat Resistant / Hot Work, Low Carbon / Low Interstitials (L, ELI), Oil Hardening (O Grades), Other,
- Processing, Temper & Finish: Centrifugal Cast, Coated / Painted, Continuous Cast / Direct Chill, Galvanized, Ground / Machined, Hardened / Heat Treated, Polished
-
Supplier: Raymond Machinery Co., Ltd.
Description: Material: Carbon Steel; Alloy Steel; Stainless Steel; Manganese Steel; Tool Steel; Heat Resistant Steel; Gray Iron; Ductile Iron; High Chrome Cast Iron; White Iron; Malleable Cast Iron Cast Process: Precision Casting; Silica sol
- Applications: Abrasive / Erosive Wear Protection, Alternative / Renewable Energy, Automotive / Vehicular, Chemical / Materials Processing, Construction & Building / Architectural, Marine, Mining, Oil and Gas, Resistance Alloy / Heating, Structural, Wear Parts / Tooling
- Ferrous / Iron Based: Alloy Steel (UNS G), Carbon Steel (UNS G), Cast Iron (UNS F), Cast Steel (UNS J), Stainless Steel (UNS S), Tool Steel (UNS T)
- Features: Austenitic, Cast (Continuous, Centrifugal, etc.), Cold Finished / Rolled / Drawn, Ductile Iron (Nodular), Duplex (e.g., 329, 2205), Extruded, Ferrous / Iron Based - Any Type, Forged, Gray Iron, Low Carbon / Low Interstitials (L, ELI), Oil Hardening (O Grades), Other, Powdered Metal (Compacted),
- Processing, Temper & Finish: Centrifugal Cast, Coated / Painted, Continuous Cast / Direct Chill, Galvanized, Ground / Machined, Hardened / Heat Treated, Polished
-
Supplier: ASTM International
Description: This specification covers standards for iron-chromium and iron-chromium-nickel alloy castings of general purpose grades (Grades HF, HH, HI, HK, HE, HT, HU, HW, HX, HC, HD, HL, HN, and HN) applicable in heat-resistant services. Alloys shall be produced through electric arc,
-
Description: ISO 13583-2:2003 specifies cast steel and alloy grades for elevated temperature service pieces manufactured by centrifugal casting.
-
Supplier: CSA Group
Description: ISO 13583-2:2015 specifies cast steel and nickel alloy grades for elevated temperature service products manufactured by centrifugal casting.
-
Supplier: IHS ESDU
Description: ESDU 84003 provides constant amplitude crack growth rate data for a wide range of common specifications of high alloy and stainless steels in the form of plate, sheet, bar, castings or forgings. The data were derived from results of tests, drawn from many sources in the literature,
-
Supplier: AENOR
Description: Heat resistant steel castings.
-
Description: minimum maintenance. Drop forged steel suspension hooks are full swiveling. Spark and corrosion resistant models have bronze alloy hooks, bronze block sleeve or aluminum lower block, special chrome nickel stainless steel alloy load chains, and aluminum hand chains on 1 through 6
-
Supplier: Sanchem, Inc.
Description: Enhances paint and coating adhesion specifically from filiform corrosion on aluminum castings such as (380, 383, 360, aluminum zinc die castings
- Coating Material: Aluminum
- Features: Corrosion Inhibiting / Rust Preventive, Heat Resistant / High Temperature, OEM / Industrial, Other, Protective
- Location / Orientation: Exterior
- Cure / Setting Technology: Film Drying / Air Setting
-
Supplier: Sanchem, Inc.
Description: Sanchem’s SafeGard® CC-3400 is a RoHS compliant chromate-free chemical conversion coating that leaves an electrically conductive clear or gold protective surface treatment on wrought aluminum, aluminum castings, magnesium, stainless steel, zinc and galvanized steel. You can use
- Substrate: Aluminum, Steel
- Features: Coating, Corrosion Inhibiting / Rust Preventive, Heat Resistant / High Temperature, Other, Protective, Specialty / Other
- Chemistry: Conversion Coating, Inorganic (Ceramic, Conversion, Glaze)
- Location / Orientation: Exterior
-
Supplier: Tele-Lite, Inc.
Description: Rugged Aluminum Castings All Stainless Steel Hardware Protective Grid is Standard Water and Heat Resistant Handle Hi-Temp White Baked Powder Coat Finish Folds for Compact Storage NEMA L5-15 Plugs are Standard
- Fixture Type: Flood Lights
-
Supplier: Hobart Brothers, an ITW Company
Description: resistant properties are required. Excellent for high alloyed steels and for repair of cracked dies. Applications Single and multiple pass, DCEP, or AC, All Position Industries Welding attachments to Manganese Castings, Welding Grouser Bars to Grousers, Welding T-1 Steel
- Diameter / Thickness: 0.125 inch
- Welding Filler Types: Hardfacing / Repair Alloy
-
Supplier: National Bronze & Metals Inc.
Description: Molds, Welding Dies for Wire and Flash, Blow Pins, Pinch Offs, Mold Cavities for Bold Molds, Blow Pins, Pinch Offs, Mold Cavities for Bold Molds, Cores, Core & Ejector Pins for Injection Molds, Plunger Tips for Metal Die Casting Machines, Heat Sink Inserts in Steel Plastic Molds
- UNS Number: 18,000
- AISI / AA / CDA Grade: 180
- Overall Width / OD: 0.25 to 6 inch
- CDA Grade: 180
-
Supplier: Washington Alloy Co.
Description: strength-crack resistant weld deposits in armor plate and between dissimilar steels such as 14% manganese steel to carbon steel forgings or castings. THE PERFECT ELECTRODE TO USE ON “DIFFICULT TO WELD STEELS.” Excellent for joining wear resistant
-
Supplier: Industrial Magnetics, Inc.
Description: release parts without gouging your valuable materials (U.S. Patent: 6,471,273 B1) Spring return handle Less torque required to release load "Jack Screw", Secondary Release Lift capacity clearly stated on magnet Durable Stainless Steel Casing Heat Resistant up to 300°F (148°C)
- Maximum Load Capacity: 0.2 to 1.5 tons
- Use: General Industrial, Sheet / Plate
- Product Type: Magnet Lifter
-
Description: Leveraging the strengths of 25 years in the industry and the capabilities of three large-scale facilities in the U.S. and Mexico, MPI delivers world-class quality for every client. Three coating facilities Ten paint lines Eight pre-treatment lines Proven technology Highly experienced personnel
- Functions & Features: Abrasion Resistant, Chemical Resistant, Corrosion / Rust Preventive, Heat Resistant / High Temperature, Oil & Grease Resistant, Porosity / Surface Sealing, Protective, VOC Compliant, Wear / Erosion Resistant
- Industry: Aerospace, Automotive, Castings / Cast Metal, Chemical / Material Processing, Maintenance / MRO, Marine, Military Specification, OEM / Industrial, Oil & Gas, Pipes / Piping, Steel / Metal Mills
- Materials: Aluminum, Composites, Iron / Cast Iron, Metal, Plastic / Polymer, Stainless Steel, Steel / Steel Alloys, Wood
- Sealing Processes: Dip / Immersion Coating, Spray Coating
-
Supplier: High Performance Alloys, Inc.
Description: austenitic after severe cold-working. This working does not enhance the anti-galling properties as is normal for carbon steels and some stainless steels. The benefit to the cold or hot work put into the material is added strength and hardness, and the wear resistance does not decrease
- Tensile Strength (UTS, Break): 95,000 to 105,000 psi
- Yield Strength (YS): 50,000 to 55,000 psi
- Elongation: 35 %
- Specifications: AMS, ASTM / ASME, UNS
-
Supplier: Plansee SE
Description: casting defects such as cavities and porosity. This tends to happen primarily in areas where the wall thickness varies. This can be avoided with targeted heat dissipation. Tungsten and molybdenum alloys dissipate heat four times more efficiently than hot working steel and
- Shape / Form: Fabricated Parts / Shapes
- Features: Non-ferrous - Any Type, Other, Tungsten / Tungsten Alloy
- Type: Refractory / Reactive (UNS R)
-
Description: weather. Hand chain wheel cover of heavy pressed steel with special shape to guide the hand chain through gag-resistant operations. A proven load brake design of the Weston Type for fine, sure control. Overload device standard. Protection from excessive overloads. The rugged design
-
Supplier: Impreglon, Inc.
Description: Impreglon, Inc. has grown to become a market leader in the development and application of high performance coatings. With application solutions based on fluoropolymers, plastic, metal and ceramics, or combinations thereof, we service a broad selection of industries including aerospace, chemicals,
- Functions & Features: Abrasion Resistant, Chemical Resistant, Conductive, Corrosion / Rust Preventive, Dielectric, Heat Resistant / High Temperature, Oil & Grease Resistant, Porosity / Surface Sealing, Protective, Waterproof / Water Repellant, Wear / Erosion Resistant
- Industry: Aerospace, Architectural / Construction, Automotive, Castings / Cast Metal, Cement / Concrete, Chemical / Material Processing, Electronics, Energy / Utilities, Food & Beverage, Machine Tools, Maintenance / MRO, Marine, Medical / Healthcare, OEM / Industrial, Oil & Gas, Pipes / Piping, Process
- Materials: Aluminum, Carbide, Ceramic, Composites, Copper / Copper Alloys, Iron / Cast Iron, Metal, Nickel / Nickel Alloys, Plastic / Polymer, Precious Metals, Stainless Steel, Steel / Steel Alloys, Titanium
- Sealing Processes: Dip / Immersion Coating, Plastic / Resin, Spray Coating
-
Supplier: ThermOmegaTech®
Description: are ideal for controlling cooling water for compressors and die-casting equipment, engines, heat exchangers, welding equipment, electrical equipment, and molding equipment.
- Valve Size: 1.3 to 1.5 inch
- Pressure Rating: 70 to 200 psi
- Number of Ports/Ways: 3
- Media Temperature: 150 F
-
Supplier: DiFruscia Industries, Inc.
Description: resistance, lubricity, dielectric properties, heat dissipation, corrosion resistance, bonding and aesthetics.
- Functions & Features: Abrasion Resistant, Anti-slip / Abrasive, Antireflective, Chemical Resistant, Corrosion / Rust Preventive, Dielectric, Heat Resistant / High Temperature, Mold Release / Nonstick, Protective, Reflective, VOC Compliant, Wear / Erosion Resistant
- Services: Abrasive / Blasting, Buffing / Polishing, Burn-off / Thermal Cleaning, Deburring / Deflashing, Degreasing, Mass Finishing (Tumbling / Vibratory), Mirror Finishing, Passivation, Peening, Pickling / Chemical Deburring, Pressure / Spray Washing, Recoating / Refinishing, Sanding / Grinding, Scrub Tank /
- Industry Served: Aerospace, Architectural / Construction, Automotive, Castings / Cast Metal, Chemical / Material Processing, Commercial / Professional, Electronics, Energy / Utilities, Government, Maintenance / MRO, Marine, Military Specification, OEM / Industrial, Process Equipment, Vessels (Tanks / Reactors)
- Materials: Aluminum, Ceramic, Copper / Copper Alloys, Iron / Cast Iron, Metal, Nickel / Nickel Alloys, Stainless Steel, Steel / Steel Alloys
-
Supplier: Thermal Wire and Cable LLC
Description: manipulate and requires special tools and connectors which are costly. These cables are designed for a range of applications which include: replacement for beaded thermocouples, thermocouple for oven surveys, heat treating or forging, casting of steel or titanium, thermocouple
- Temperature Range: 2,199.2 F
- Elements / Pairs: 2
- Gauge Thickness: 18 Gauge
- Features: Other, Shielded
-
Supplier: Hartchrom, Inc.
Description: Hartchrom Inc. provides Hard Chromium plating services to a wide and diverse market adhering to specification AMS 2460. Hard chrome plating provides an excellent wear and erosion resistant coating that demonstrates a hardness of Rc 66 - 72. Post chrome surface finishing can also deliver
- Functions & Features: Abrasion Resistant, Corrosion / Rust Preventive, Friction Reducing / Low Friction, Heat Resistant / High Temperature, Protective, Wear / Erosion Resistant
- Services: Abrasive / Blasting, Buffing / Polishing, Degreasing, Electropolishing, Honing / Superfinishing, Mirror Finishing, Sanding / Grinding, Scrub Tank / Immersion Washing, Stripping / Coating Removal
- Industry Served: Aerospace, Automotive, Castings / Cast Metal, Chemical / Material Processing, Energy / Utilities, Food & Beverage, Government, Machine Tools, Maintenance / MRO, Marine, Medical / Healthcare, Military Specification, OEM / Industrial, Oil & Gas, Pipes / Piping, Process Equipment, Steel / Metal Mills,
- Coating Capabilities: Dip / Immersion Coating, Dry Lubricant Coating, Phosphate Coating, Plating / Electroplating, Spray Coating
-
Supplier: Summit Corporation of America
Description: Summit Corporation employs the most modern electroplating techniques and equipment to guarantee your components are electroplated to MIL, ASTM specifications... the first time. Plating Process Technologies available include... Continuous Coil Stock Plating - overall/selectively/zone/edge/spot/dual
- Industry Served: Aerospace, Automotive, Castings / Cast Metal, Chemical / Material Processing, Electronics, Marine, Medical / Healthcare, Military Specification, OEM / Industrial, Process Equipment, Steel / Metal Mills
- Materials: Aluminum, Composites, Copper / Copper Alloys, Metal, Nickel / Nickel Alloys, Precious Metals, Stainless Steel, Steel / Steel Alloys, Titanium
- Coating Capabilities: Chemical Finish / Conversion, Dip / Immersion Coating, Phosphate Coating, Plating / Electroplating
- Functions & Features: Corrosion / Rust Preventive, Heat Resistant / High Temperature
Find Suppliers by Category Top
Featured Products Top
-
Investment casting use mid/low temperature wax, can hold CT5-7, surface Ra6.3-12.5, apply to precise parts, Good formability for thin or long parts, few environmental pollution, Material: Carbon steel, Alloy steel: 42CrMo, 304, 316, Copper alloy, duplex (read more)
Browse Metal Casting Services Datasheets for Running Industry Co., Ltd -
this ia new sand for alloy steel casting,more environmental protection than quartz sand is a refractory material particle made from high-quality bauxite through processes such as electric melting, high-temperature melting, granulation, and screening. Advantage: (read more)
Browse Metal Casting Services Datasheets for Running Industry Co., Ltd -
gating-> normalizing-> sand blast. Material: Carbon steel, alloy steel, stainless steel, wearable steel, heat resistance steel, high tension steel. Characterise: Max size: 800mm weight: 0.05-100kg tolerance: CT (read more)
Browse Metal Casting Services Datasheets for Running Industry Co., Ltd -
Reliable Casting for Complex Parts Aluminum gravity casting utilizes the natural flow of molten metal under gravity to fill molds, significantly reducing porosity and slag (read more)
Browse Metal Casting Services Datasheets for Running Industry Co., Ltd -
resistant, tough and durable, NITRONIC 30 is the stainless steel for your abrasive needs. Ball mill tests have shown that many application standards, such as AR 500 suffer six to seven times as much metal loss as NITRONIC 30. Economical, low alloy, corrosion resistant, abrasion resistant stainless (read more)
Browse Superalloys Datasheets for High Performance Alloys, Inc. -
(STAINLESS STEEL/ALUMINIUM) DA 284 | IP66 / IP67 In enclosures and housings with a high protection class, differential pressure happens due to internal and external temperature changes. In the event of negative pressure, dust and humidity can be drawn into the (read more)
Browse Plugs, Stoppers, and Inserts Datasheets for STEGO -
wearing,’ abrasion resistant plastics with low-friction that can be used in applications that require high performance and superior mechanical properties. BEST ABRASION-RESISTANT PLASTICS PEEK PEEK is a thermoplastic known for its naturally low-friction material (read more)
Browse Datasheets for Osborne Industries, Inc. -
-4 times longer than untreated steel. Low Friction Coefficient: Brass-on-brass or brass-on-steel friction ranges from 0.2 to 0.35, reducing heat and wear. (read more)
Browse Spur Gears Datasheets for Chengdu Leno Machinery Co., Ltd. -
. Enhanced Wear Resistance: Heat-treated balls are 2.5× more wear-resistant than cast steel, prolonging service life and reducing downtime (read more)
Browse Metal Balls Datasheets for Changzhou Sunan & Weijie Steel Balls Co., Ltd. -
. The Many Benefits of Stainless Steel Corrosion Resistance – Chromium is the alloying element that imparts to Stainless Steel their corrosion resistant qualities. Lower alloyed grades resist corrosion in atmospheric and pure water environments (read more)
Browse Stainless Steel Alloys Datasheets for Eagle Stainless Tube & Fabrication, Inc.
More Information Top
-
ASTM DS67C - Handbook of Comparative World Steel Standards
… Temperature Steel Castings for Pressure Purposes Part 3: Steel Grades for Use at Low Temperatures Steel Castings for Pressure Purposes Part 4: Austenitic and Austenitic-Ferritic Steel Grades Corrosion Resistant Steel Castings Steel Castings for General Engineering Uses Heat Resistant Steel Castings .
-
ASTM DS70 - Handbook of Steel Data: American and European
… A 426/A 426M ASTM A 487/A 487M Steel Castings Suitable for Pressure Service ASTM A 703/A 703M Steel Castings, General R~uirements, lor Pressure-Containing Parts EN 10213 Steel Castings for Pressure Purposes EN 10295 Heat Resistant Steel Castings Low-Temperature Service Castings …
-
Steel Castings
Heat Resistant Steel Castings .
-
ZSCHB1995P007
The grate bars of heat resistant cast steel are cast separately.
-
25Cr-35Ni steel
It is a heat resisting steel casting and is manufactured by the centrifugal casting process or the mould casting process.
Indicates content that may require registration and/or purchase.