Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Heatron, Inc.
Description: For applications where space is limited, this thin profile heater offers superior structural properties and fast ramp up for high temperature applications. Stainless Steel is ideal where voltage and wattage combination precludes other types of resistive heaters.
- Maximum Operating Temperature: 1,202 F
- Maximum Operating (Sheath) Temperature: 1,202 F
- Features: Electric, Other
- Sleeve (Sheath) Material: Stainless Steel
-
Supplier: OMEGA Engineering, Inc.
Description: OMEGALUX® ceramic heater plates provide surface temperatures of up to 980°C (1800°F). The large, 16 mm (5/8") ID grooves permit the use of exceptionally heavy gauge heating wire for low element watt densities and high wattage per square inch of radiating surface. The elements can be
- Maximum Operating (Sheath) Temperature: 1,800 F
- AC Voltage Required: 230 to 460 volts
- kWatts: 2.7 to 14.4 kW
- Width of Heated Area: 11 to 25 inch
-
Description: The heater plate for deposition equipment is an essential component in numerous electronics and manufacturing applications. It can be manufactured using aluminium nitride ceramics, and featured by high thermal conductivity, excellent electrical insulation, and exceptional mechanical
- Specialty Ceramic Type: Aluminum Nitride
- Applications: Chemical / Materials Processing, Electrical / HV Parts, Electronics / RF-Microwave
- Shape / Form: Plate / Board (e.g., Fiberboard)
- Features: Sintered / Fired, Specialty Ceramic
-
-
Supplier: BARTEC
Description: The SSM heater plate can be used for frost protection and as an anti-condensation heater. Its application ensures complete operational safety as the plates prevent malfunctions often due to leakage currents on electrical installations or the corrosion of metal components.
- Material: Aluminum
- NEMA Rating: NEMA / IP Enclosures
- Type: Pushbutton Enclosures
- Ingress Protection(IP) Rating Against Moisture: Type 1, Type 3, Type 5
-
Supplier: Backer Hotwatt Inc.
Description: Features: The Ceramic Plate Heater is made of the highest quality refractory ceramic with heating coils of nickel chrome resistance wire. These heaters are supplied with leads. Available in various wattages and voltages. Heaters may be supplied with exposed resistance
- Heating Capacity: 100 to 300 kW
- Features: Electric, Other
-
Supplier: Heatron, Inc.
Description: High thermal conductivity makes AlN an excellent choice where fast response or high levels of uniform temperatures are required. A clean, non-contaminating heat source, AlN's high thermal conductivity prevents cracking.
- Maximum Operating Temperature: 1,832 F
- Maximum Operating (Sheath) Temperature: 1,832 F
- Features: Electric, Other
-
Supplier: SKF/Global
Description: Thermostat controlled bearing heating The SKF Electric Hot Plate 729659 C, is a professional heating device especially designed for pre-heating small bearings prior to mounting. The temperature of the plate can be adjusted at the turn of a knob to provide a temperature range of between
- Temperature Range: 122 to 392 F
- Form Factor: Benchtop
- Type: Hot Plate
-
Supplier: Newark, An Avnet Company
Description: HEATER, PTC FACE PLATE, 10W; Power Rating:10W; Supply Voltage:30V; External Width:35mm; External Height:8.5mm; Depth:40mm; Product Range:- RoHS Compliant: Yes
-
Supplier: Armstrong International
Description: Armstrong blends revolutionary digital water temperature control technology with instantaneous Plate & Frame heat exchanger design to deliver Digital-Flo®, an industry changing series of Boiler Water to Water Heaters. Digital-Flo® uses digital technology featuring The Brain® Digital
- Maximum Operating (Sheath) Temperature: 180 F
- Flange or Thread Diameter: 2 to 3 inch
- Maximum Operating Temperature: 180 F
- Heater Type: Circulation Heater, Water Heater
-
Supplier: Newark, An Avnet Company
Description: HEATER, PTC F-PLATE, 60W; Power Rating:60W; Supply Voltage:30V; External Width:35mm; External Height:40mm; Depth:8.3mm; Product Range:-; SVHC:No SVHC (07-Jul-2017); External Depth:40mm; External Length / Height:8.5mm; Lead RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: HEATER, PTC F-PLATE, 160W; Power Rating:160W; Supply Voltage:240V; External Width:35mm; External Height:75mm; Depth:8.3mm; Product Range:-; SVHC:No SVHC (07-Jul-2017); External Length / Height:75mm; Output Power:160W; Supply Voltage RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: HEATER, PTC F-PLATE, 70W; Power Rating:70W; Supply Voltage:30V; External Width:35mm; External Height:40mm; Depth:8.3mm; Product Range:-; SVHC:No SVHC (07-Jul-2017); External Depth:40mm; External Length / Height:8.5mm; Lead RoHS Compliant: Yes
-
Supplier: Vulcan Electric Co.
Description: Vulcan Enclosure Heaters are used in enclosures and cabinets where temperature control is required. They are an excellent choice in confined spaces for the prevention of condensation build-up or freeze protection. The fins on finned strip models are mechanically attached to the heater
- Features: Electric
- Heater Type: Enclosure Heater
-
Supplier: Dalton Electric Heating Co., Inc.
Description: Heaters Our unique swaged assembly provides increased dielectric density for better heat transfer and longer heat life. Here are a few of the benefits: "Full power" heaters that produce 20% more heat than OEM heaters. Flat, smooth platen surface assures uniform, efficient heat
- AC Voltage Required: 0 to 480 volts
- Heater Type: Cast-In Heater
- Features: Electric
- Sleeve (Sheath) Material: Iron
-
Supplier: Armstrong International
Description: Armstrong blends revolutionary digital water temperature control technology with instantaneous heat exchanger design to deliver Digital-Flo®, an industry changing series Shell & Tube Steam/Water Heaters. Digital-Flo Water Heaters are all compatible with Building Automation Systems on
- Maximum Working Pressure: 15 psi
- Features: Other
- Technology: Plate
- Primary Material: Stainless Steel
-
Supplier: DBK USA, Inc.
Description: Screw-in immersion heater. For direct heating of liquids, gases and viscous substances. Functional characteristics. U-bend tubular heaters directly heat the substance to be heated. Soldered into a screw head or blind flange they form the heating unit, which can be completed with cover
- Maximum Operating (Sheath) Temperature: 32 to 572 F
- AC Voltage Required: 230 to 400 volts
- kWatts: 2 to 7.5 kW
- Immersion (Heated) Length: 7.480319 to 23.62206 inch
-
Supplier: Dalton Electric Heating Co., Inc.
Description: Heaters Our unique swaged assembly provides increased dielectric density for better heat transfer and longer heat life. Here are a few of the benefits: "Full power" heaters that produce 20% more heat than OEM heaters. Flat, smooth platen surface assures uniform, efficient heat
- AC Voltage Required: 0 to 480 volts
- Heater Type: Cast-In Heater
- Features: Electric
- Sleeve (Sheath) Material: Iron
-
Description: Nor-Cal throttling butterfly valve heaters prevent buildup of process byproducts that may condense on the throttle plate and inside surfaces of the valve, impeding accurate pressure control in the chamber. Durable silicone foam construction provides intimate contact between the
- Maximum Operating (Sheath) Temperature: 302 F
- AC Voltage Required: 208 volts
- Maximum Operating Temperature: 302 F
- Features: Electric, Flexible Heater, Other
-
Supplier: DBK USA, Inc.
Description: examples Grills, baking ovens, roasting dishes, baking surfaces Washing machines, dishwashers, instantaneous water heaters, boilers, water heaters Heating moulds and tools Room heaters, air heaters, radiant heaters Steam generators, evaporators, dryers Deep fryers
- Heated Length: 15.74804 to 169.29143 inch
- Width / Diameter: 0.25590565 to 0.33464585 inch
- Features: Electric, Other
- Heater Type: Tubular Heater
-
Supplier: Tempco Electric Heater Corporation
Description: This design consists of tubular heating elements silver brazed or TIG welded to a flange cut from steel or stainless steel plate. Flange plate size, thickness and shape are determined by the application. A fiber gasket is supplied with each heater.
- Maximum Operating (Sheath) Temperature: 350 F
- AC Voltage Required: 208 to 575 volts
- kWatts: 1 to 15 kW
- Watt Density: 15 to 70 W/in²
-
Supplier: Aitken Products, Inc.
Description: Aitken unit heaters offer flexible heat for supplemental or primary heating of warehouses, factories or public buildings, stores, stockrooms, or exposed areas or additions. Prolonged Element Life Aitken electric unit heaters are easy to install and service. All our units feature
- Heating Capacity: 5 kW
- AC Voltage Required: 208 to 550 volts
- Heater Type: Air Heater, Forced Air Heater, Space Heater
- Sleeve (Sheath) Material: Aluminum
-
Supplier: Tempco Electric Heater Corporation
Description: Silicone Rubber Enclosure Heaters are designed for easy installation and safe operation. These rectangular shaped wire-wound Silicone Rubber Heaters are vulcanized to an aluminum mounting plate with mounting holes. They provide superior protection for enclosures of all types
- AC Voltage Required: 120 to 250 volts
- Features: Electric
- Heater Type: Enclosure Heater
-
Supplier: Acrolab Ltd.
Description: A Ceramic Strip Heater provides the ability to withstand higher temperatures (typically limited to 40 to 45 watts per square inch, depending on the application). The heater consists of a stainless steel sheath containing a high-temperature ceramic insulating a nickel chrome wire coil.
- AC Voltage Required: 480 volts
- Features: Electric
- Heater Type: Strip Heater
-
Supplier: DBK USA, Inc.
Description: Application examples Presses Hot plates Element cartridge heater (Special design) Diameter 36 mm. The individual elements head and end piece are locked by a support rod. Horizontal installation position. Three-phase current connection possible. For enquiries or orders for cartridge
- Maximum Operating (Sheath) Temperature: 482 F
- Nominal Diameter: 0.4724412 to 1.12204785 inch
- Maximum Operating Temperature: 482 F
- Heater Type: Cartridge Heater
-
Supplier: Acrolab Ltd.
Description: 1/4" (6mm) steel mounting flange, corner posts, and stainless steel support plate support the heating elements in any position. Single screw quick release "V" clamp holds field replaceble elements. Optional Gas Tight design using compression fittings to attach elements to the flange prevents
- Heater Type: Duct Heater
- Features: Electric
- Sleeve (Sheath) Material: Nickel Alloy
-
Supplier: Nexthermal Corporation
Description: Nexthermal continues to support round coil heaters, that revolutionized the injection molding industry in 1980, for nozzle heating applications. The compaction and flexibility of the round coil heaters are core attributes of this time proven technology. Emerging applications of the
-
Supplier: Industrial Filter & Pump Mfg. Co.
Description: Nexthermal continues to support round coil heaters, that revolutionized the injection molding industry in 1980, for nozzle heating applications. The compaction and flexibility of the round coil heaters are core attributes of this time proven technology. Emerging applications of the
-
Supplier: Benchmark Thermal Corp.
Description: Enclosure Heaters Enclosure Heaters are made of etched foil heating circuits laminated between thin layers of fiberglass-reinforced, high temperature insulation, silicone rubber, and may be attached to an aluminum mounting plate by factory vulcanization or with PSA (Pressure
- Maximum Operating Temperature: -40 to 350 F
- AC Voltage Required: 115 to 230 volts
- Watt Density: 5 W/in²
- Maximum Operating (Sheath) Temperature: -40 to 350 F
-
Supplier: Bucan Electric Heating Devices, Inc.
Description: avoid thermal expansion issues that detach mica strip heaters from the surfaces that they are applied to, strip heaters can be made to include several mounting holes or pressure plates that provide rigidity and improve heat transfer uniformity as well. Mica insulated strip
-
Supplier: Ludeca, Inc.
Description: EDDYTHERM microprocessor controlled Induction Heater for bearings and other objects allows precise setting of time or temperature to prevent premature bearing failures due to overheating. Temperature probe continuously measures and screen displays actual temperature. "Stand by" feature
- Maximum Bearing Weight: 22 lbs
- Type: Hot Plate
- Form Factor: Portable
-
Supplier: Bucan Electric Heating Devices, Inc.
Description: These heaters are supplied either with an air sensing snap-action thermostat molded over the heater or without a thermostat. The silicone heater is vulcanized to a 1/16in thick aluminum plate that has mounting holes. Silicone enclosure heaters have Teflon insulated
-
Supplier: OMEGA Engineering, Inc.
Description: OMEGALUX® CIR series high watt density cartridge heaters are especially well suited for use in applications involving molds, dies, platens, hot plates, and sealing operations. They are available in lengths from 1" to 24".
- Maximum Operating (Sheath) Temperature: 1,500 F
- AC Voltage Required: 120 to 240 volts
- Watt Density: 29 to 262 W/in²
- Nominal Diameter: 0.375 inch
-
Supplier: Trent, Inc.
Description: TRENT Ceramic Ring Heaters have an infinite number of uses, as long as they are operated in a moisture-free environment. These heaters are are commonly used as heating elements for hot plates, glue pots, molds, circular tanks, and coffee urns, among others. The heat source for
- Maximum Operating (Sheath) Temperature: 1,800 F
- AC Voltage Required: 240 volts
- kWatts: 0.4 kW
- Width of Heated Area: 4 inch
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, HEATER, UPPER PLATE HEATER. FREE 2 YEAR RADWELL WARRANTY
Find Suppliers by Category Top
Featured Products Top
-
T-112 0.5" x 2.875" wide aluminum heat transfer plate for 1/2" PEX tubing. These PEX heat transfer plates are manufactured from aluminum and are designed to improve performance of the radiant floor heating system (read more)
Browse Datasheets for MP Metal Products -
. Sample Preparation Drying Ovens: Essential for removing moisture from samples before analysis. Desiccators: Used in conjunction with heaters to keep samples dry and free from humidity. Hot Plates: Provide a controlled heat source for preparing samples, including dissolving solids and heating liquids. (read more)
Browse Electric Heaters Datasheets for Backer Hotwatt Inc. -
Reduced dead cycle time Dynamic temperature profiling Eliminates need for skid plates Uses proven Inductotherm IGBT technology (read more)
Browse Induction Heaters Datasheets for Inductotherm Group -
depend on the application). For applications below -40°C, a clamping plate should be installed over the heater so that its structure will not be affected by the change in adhesive properties under cold conditions (read more)
Browse Flexible Heaters Datasheets for Pelonis Technologies, Inc. -
It’s not an overstatement to say that lives depend on the work we do manufacturing heaters for OEMs in the medical device sector. Your standards are (read more)
Browse Industrial Heaters Datasheets for Backer Hotwatt Inc. -
Rating - Suitable for aircraft or missile lead wire, heaters, furnaces, ovens and kilns for operations between 500°F to 800°F intermittently. Conductor insulation: a double Fiberglass braid impregnated with Silicone varnish over a stranded Nickel plated copper conductor. Type 2: 1500°F (read more)
Browse Hookup Wires Datasheets for BRIM Electronics, Inc. -
, and fittings before joining. The welded components are heated at a prescribed distance from the heater plate for a precise time to ensure optimal temperature is achieved, after which the components are brought together under pressure and allowed to create a homogeneous weld joint (read more)
Browse Welding, Brazing, and Soldering Equipment Datasheets for Asahi/America, Inc. -
% Nickel plated copper conductors, Mica tape wrap, TFE impregnated Fiberglass braid, 27% Nickel plated copper shielded braid, a second TFE impregnated Fiberglass braided jacket overall. OPER. TEMP.: -320°F to 2800°F. Oper. Voltage: 600V. Suitable for kilns, ovens, aircraft, heaters, furnaces, missile lead wiring. Std. P-U: 500’,1000’ (read more)
Browse Hookup Wires Datasheets for BRIM Electronics, Inc. -
65A Constructed with steatite housing, brass clamps, and zinc-plated (read more)
Browse Terminal Blocks Datasheets for Altech Corp. -
capabilities in a shielded lead wire construction. All X-HIGHTM constructions use 19 strands 27% Nickel plated copper conductors, Mica tapes for 600V (read more)
Browse Hookup Wires Datasheets for BRIM Electronics, Inc.
Conduct Research Top
-
Ceramic Heater
The main material of ceramic heater(plate) is AIN,it is sintered with complex tungsten circuits, with fast thermal response and uniform temperature, and can integrate temperature sensors.
-
Know Why Flexible Heaters Are Used To Heat Batteries
to a battery as necessary. They are flexible yet robust, compact, and, most times, surface adherent. They find applications in crucial sectors such as defense, medical, telecommunication, aerospace, and more. These flexible heaters can be vulcanized to a backer plate to conform to a battery
-
Cartridge Heaters for Harsh Environment Within a Heated Press
An Original Equipment Manufacturer (OEM) machine builder of a wide range of heat presses required a heating source for a specific product line. From hobby grade to commercial equipment, this OEM supplies heat press machinery used for pressing t-shirts, hats, plates, mugs or anything else
More Information Top
-
Study of turbulent single-phase heat transfer and onset of nucleate boiling in high aspect ratio mini-channels to support the MITR LEU conversion/
Heater Plate Multi-Physics Modeling Using Finite Element Analysis ..................
-
Thermal Conductivity 28/Thermal Expansion 16
As shown in Figure 4, the primary components are a sandwich of metal plates and layered insulation, consisting of: 1) thermometry plate; 2) 0.5 mm woven Sglass4 fabric (not shown); 3) heater plate ; 4) 9.5 mm flexible microporous thermal insulation…
-
Experimental and CFD-based thermal performance prediction of solar air heater provided with chamfered square rib as artificial roughness
Heater Plate .
-
Design and fabrication of a post-processing furnace for 3D printed parts
This furnace has an Aluminum shell, uses Alumina and Graphite insulation and uses Kanthal heating elements embedded in high Alumina content heater plates to heat the inside of the furnace (12 internal heaters for a total of 10.2 kW).
-
Heat distribution by natural convection : a modelling procedure for enclosed spaces.
The heater plate was located at the rear wall of the test cell, opposite the window, as shown in Fig. 9.
-
Automated Low-Temperature Guarded Hot Plate for Measuring Apparent Conductivity
the metered, inner-guard, and auxiliary heater plates , together with the specimens, cold plates and offset insulation.
-
Design Concepts for a New Guarded Hot Plate Apparatus for Use Over an Extended Temperature Range
Laminated designs are generally not suitable for use in vacuum since they are subject to severe outgassing and, if a good vacuum is achieved, the thermal contact between the heater plates and the metal plates is poor, particularly at lower temperatures where…
-
ATLAST ULE mirror segment performance analytical predictions based on thermally induced distortions
This thermal model includes the optical surface, heater plate facing rear mirror surface, mirror core, and a heater plate as depicted in Figure 5 below.
-
The harmonization of Canadian and U.S. window programs and standards. Final report
Thismodel clasely reproduceJ av- erage and local heat transfer rates mePsured using a gumded heater plate apparam.
-
Experimental and CFD-based thermal performance prediction of solar air heater provided with right-angle triangular rib as artificial roughness
A 0.5-mm-thick heater plate (0.1 m wide and 0.280 m long) was made up by combining series and parallel loops of heating wire on an asbestos sheet.
Indicates content that may require registration and/or purchase.