-
Supplier: Tecmark Corporation
Description: distance... even up to 100' and it's easy to install. An optional foot shroud with anti-skid base protects the transmitter and helps prevent accidental actuation. There are two models of FootSwitch availabe: Momentary Switching Logic - Press and hold for on, release for off Alternate Action
- Switch / Action Method: Air Switch
- Protection: Full Guard
- Function: Maintained Contact, Momentary Contact
- Pedals: One
-
Supplier: ConnTrol International, Inc.
Description: Single Switch
- Function: Momentary Contact
- Pedals: One
-
Supplier: Altech Corp.
Description: The heavy duty, medium size FS series foot switches are primarily used in industrial and medical applications. Due to the sturdy design of the die cast aluminum housing, the foot switch is an exceptional value for strict environments. This compact design offers a
- Maximum Current: 10 amps
- Maximum AC Voltage: 500 volts
- Operating Temperature: -4 to 176 F
- Certification: CE Certified, UL Listed or Registered
-
-
Supplier: Altech Corp.
Description: The heavy duty, medium size FS series foot switches are primarily used in industrial and medical applications. Due to the sturdy design of the die cast aluminum housing, the foot switch is an exceptional value for strict environments. This compact design offers a
- Maximum Current: 10 amps
- Maximum AC Voltage: 500 volts
- Operating Temperature: -4 to 176 F
- Certification: CE Certified, UL Listed or Registered
-
Supplier: Altech Corp.
Description: The heavy duty, medium size FS series foot switches are primarily used in industrial and medical applications. Due to the sturdy design of the die cast aluminum housing, the foot switch is an exceptional value for strict environments. This compact design offers a
- Maximum Current: 10 amps
- Maximum AC Voltage: 500 volts
- Operating Temperature: -4 to 176 F
- Protection: Anti-trip Mechanism, No Guard (or Separate Guard)
-
Supplier: RS Components, Ltd.
Description: Heavy duty foot actuator for air switch
- Switch / Action Method: Air Switch
- Function: Momentary Contact
- Protection: Weather Resistant or Waterproof
-
Supplier: Radwell International
Description: FOOT AND PALM SWITCH, 1025D, HEAVY DUTY, NEMA 1, MUSHROOM BUTTON SWITCH (FOOT OR PALM), 1 CONTACT BLOCK 1, DPDT. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Allied Electronics, Inc.
Description: 20 A, 125 to 250 VAC, Heavy Duty Foot Switch Driptight, dusttight, watertight, oiltight, rugged cast metal enclosure has sufficient weight to keep the switch from sliding when being operated. Rated: 20 A; 1 HP @ 125-250 VAC; heavy pilot duty 250 VAC max. Features
-
Supplier: Cablecraft Motion Controls
Description: The 165-574-001 and -002 throttle pedals are intended for medium and heavy-duty trucks, construction and farm equipment, and buses. The -001 configuration is a foot throttle only design. The -002 configuration adds hardware allowing for a manual remote hand operated throttle
- Pedal Material: Metal
- Protection: No Guard (or Separate Guard)
- Pedals: One
-
Supplier: Carling Technologies, Inc.
Description: The 110/316P-Series pushbutton switches are single or double pole heavy duty AC/DC rated switches suitable for foot switches. These switches are available in single or double throw construction, momentary or maintained action. They have a quick-make,
- Maximum Current: 6 amps
- Maximum AC Voltage: 250 volts
- Maximum Power: 0.25 HP
- Switch Function: Alternate Contact (Push-Push), Maintained Contact, Momentary Contact
-
Supplier: Taylor Dynamometer, Inc.
Description: The Taylor Dynamometer Heavy-Duty Workstation is designed to house a computer and related diagnostic equipment in the harsh conditions found in a garage or heavy duty dyno room. Fan filter system provides added protection for your computer investment. Helps enable the PC
-
Supplier: Honeywell Sensing & IoT
Description: Sensing and Control offers the world's most advanced line of MICRO SWITCH heavy-duty limit switches. These switches include boss-and-socket head design for secure head-to-body retention, unique all-metal drive train for consistent operating characteristics even at high
- Maximum Current Rating: 10 amps
- Maximum AC Voltage Rating: 600 volts
- Maximum DC Voltage Rating: 250 volts
- Operating Temperature: -1.0000000000000004 to 121 C
-
Supplier: Honeywell Sensing & IoT
Description: Sensing and Control offers the world's most advanced line of MICRO SWITCH heavy-duty limit switches. These switches include boss-and-socket head design for secure head-to-body retention, unique all-metal drive train for consistent operating characteristics even at high
- Maximum Current Rating: 10 amps
- Maximum AC Voltage Rating: 600 volts
- Maximum DC Voltage Rating: 250 volts
- Operating Temperature: -1.0000000000000004 to 121 C
-
Supplier: Honeywell Sensing & IoT
Description: Sensing and Control offers the world's most advanced line of MICRO SWITCH heavy-duty limit switches. These switches include boss-and-socket head design for secure head-to-body retention, unique all-metal drive train for consistent operating characteristics even at high
- Maximum Current Rating: 10 amps
- Maximum AC Voltage Rating: 600 volts
- Maximum DC Voltage Rating: 250 volts
- Operating Temperature: -1.0000000000000004 to 121 C
-
Supplier: Honeywell Sensing & IoT
Description: Sensing and Control offers the world's most advanced line of MICRO SWITCH heavy-duty limit switches. These switches include boss-and-socket head design for secure head-to-body retention, unique all-metal drive train for consistent operating characteristics even at high
- Maximum Current Rating: 10 amps
- Maximum AC Voltage Rating: 600 volts
- Maximum DC Voltage Rating: 250 volts
- Operating Temperature: -12 to 121 C
-
Supplier: EDrive Actuators, Inc.
Description: The Eliminator HD™ Heavy Duty ball screw linear actuator provides a strong, durable, and precise linear motion actuator for industrial automation. Our Heavy Duty Linear Actuators Functionality The Eliminator HD™ ball screw actuator, using your motor can provide high load,
- Stroke or X-Axis Travel: 12 to 48 inch
- Rated Speed: 8 to 23 in/sec
- Rated Force: 2,000 to 25,000 lbs
- Drive Type: Ball Screw
-
Supplier: Econo Lift Limited
Description: Platform Sizes 36” wide x 48” long to 72” wide x 96” long base sizes Standard 36”,48” wide x 48”,60”,72” long Travel 36”,42”,48” vertical travel Lowered height 12” Safety Velocity fuse is standard on each cylinder Heavy duty hydraulic cylinders - chrome plated rod with polyurethane
- Capacity: 12,000 lbs
- Stroke: 48 inch
- Length: 72 inch
- Width: 36 inch
-
Supplier: Radwell International
Description: HEAVY DUTY LIMIT SWITCH, SINGLE POLE, 12 FOOT. FREE 2 YEAR RADWELL WARRANTY
- Construction: Single Deck
-
Supplier: Tripp Lite by Eaton
Description: Features Heavy-Duty Extension Cable for Network Devices That Require a Heavy-Gauge ConnectionThis heavy-duty extension cord features 16 AWG wire suitable for high power connections, making it a reliable solution for large server applications that require a
- Cord Length: 120 inch
- Rated Current: 16 amps
- Rated Voltage: 250 volts
- Number of Conductors: 3 Conductors
-
Supplier: Tripp Lite by Eaton
Description: Features 20A C20-to-C19 Power Cable for Network Devices That Require a Heavy-Gauge ConnectionThis heavy-duty extension cord features 12 AWG wire suitable for high power connections, making it a reliable solution for large server applications that require a higher-rated,
- Cord Length: 72 inch
- Rated Current: 20 amps
- Rated Voltage: 250 volts
- Number of Conductors: 3 Conductors
-
AC Power Cords - C19 to C20 Heavy-Duty Extension Cord - 20A, 250V, 12 AWG, 10 ft., Black -- P036-010Supplier: Tripp Lite by Eaton
Description: Features 20A C20-to-C19 Power Cable for Network Devices That Require a Heavy-Gauge ConnectionThis heavy-duty extension cord features 12 AWG wire suitable for high power connections, making it a reliable solution for large server applications that require a higher-rated,
- Cord Length: 120 inch
- Rated Current: 20 amps
- Rated Voltage: 250 volts
- Number of Conductors: 3 Conductors
-
Supplier: Tripp Lite by Eaton
Description: Features 15A C20-to-C19 Power Cable for Network Devices That Require a Heavy-Gauge ConnectionThis heavy-duty extension cord features 14 AWG wire suitable for high power connections, making it a reliable solution for large server applications that require a higher-rated,
- Cord Length: 120 inch
- Rated Current: 15 amps
- Rated Voltage: 250 volts
- Number of Conductors: 3 Conductors
-
Supplier: Seedburo Equipment Company
Description: Rotary style level indicator with failsafe motor rotation circuit for safe and accurate material detection. Class II, Div.1, groups E, F, and G approved for US and Canada. CE/ATEX approved units also available for Europe. Weather and corrosion proof heavy-duty nylon enclosure. Unique
-
Supplier: Seedburo Equipment Company
Description: Rotary style level indicator with failsafe motor rotation circuit for safe and accurate material detection. Class II, Div.1, groups E, F, and G approved for US and Canada. CE/ATEX approved units also available for Europe. Weather and corrosion proof heavy-duty nylon enclosure. Unique
-
Supplier: Allied Electronics, Inc.
Description: Tough steel case available in ASA 61 gray or black, powder coat finish. Heavy-Duty Power Cord (14/3 SJTW) for extreme temperature ranges. Integral molded plug available in straight blade (NEMA 5-15p), or twist-lock (NEMA L5-15P) configurations. Available with lighted On/Off switch or
-
Supplier: Allied Electronics, Inc.
Description: Type 1584 is built to meet the rugged requirements of industrial and commercial use. All metal housing, heavy-duty 14/3 SJTW wire for extreme temperature ranges, integral molded plug with a straight blade (NEMA 5-15P). Available with lighted On/Off switch or red pilot light. Includes
-
Supplier: Larson Electronics LLC
Description: Heavy duty motorized remote controlled light rotates with use of wired remote control. Remote controlled searchlight contains a 35 Watt HID lamp that projects a beam more than 5000 feet. Using current formulas for adjusted retail candlepower, this light generates 15 million
-
Supplier: Tele-Lite, Inc.
Description: 1 HP Electric Submersible Pump Automatic Starting Stainless Steel Case Non-mercury Auto Float Switch Built-in Thermal Auto Reset 25-foot Heavy-Duty, 115V Cord 1 Year Residential Warranty 1 Year Commercial Warranty
- Maximum Discharge Flow: 150 GPM
- Pump Type: Submersible Pumps
-
Supplier: Larson Electronics LLC
Description: detachable 16 foot coil cord with cigarette plug for convenient connection to vehicles and equipment. This durable and weatherproof spotlight is ruggedly designed to withstand heavy duty use and includes a 16 foot coil cord and cigarette plug adapter to allow connection
-
Supplier: Larson Electronics LLC
Description: Heavy duty motorized remote controlled light rotates with use of wired remote control. Remote controlled searchlight contains a 35 Watt HID lamp that projects a beam more than 5000 feet. Using current formulas for adjusted retail candlepower, this light generates 50 million candlepower
-
Supplier: Mile-X Equipment, Inc.
Description: for use with double-acting rams. Two versatile hydraulic pumps... dependable power for automotive, heavy-duty truck, agricultural, and construction maintenance needs. Specifications: Max Pressure Volume per Stroke Piston Dia. Piston Stroke Reservoir Capacity Oil Port 1st Stage 300 PSI
- Pump Type: Hand / Foot Pumps
-
Supplier: Taylor Products / Smoot
Description: The Taylor VB Series is engineered to accurately fill boxes, small drums, pails and buckets. Features include 15 cubic foot product hopper, adjustable two speed vibratory feeder and roller scale base with electronic load cell. Unit is mounted on heavy duty support frame.
- Machine Type: Filling / Packer Machines
-
Supplier: Tecmark Corporation
Description: 3/16" I.D. flexible plastic or rubber tubing Available Features Flexible abrasion & UV resistant air transmitters Four Styles Available: Heavy duty foot pedal Light duty foot pedal Heavy duty bulb type Light duty bulb type Tubing attached or
- Type: Electric / Pneumatic Relay
-
Supplier: Mi-T-M Corporation
Description: Kerosene Indirect Ductable Portable Heaters Frame: Powder coated steel frame, handle and tank · Heavy-duty tires for easy mobility · Front foot brace · Rugged steel body Burner: Stainless-steel combustion chamber · Direct spark ignition Motor: Heavy-duty, high
- Maximum Air Flow: 557 to 2,650 SCFM
- Heating Capacity: 26.9652 to 87.93 kW
- Fuel / Energy Source: Diesel / Fuel Oil / Gasoline / Kerosene
- Features: Forced Air Heater, Space Heater
-
Supplier: Backer Hotwatt Inc.
Description: Features Fits standard 55 gallon metal drums. Lightweight (approx. 14 lbs.) one piece construction. Rust resistant steel casing. Heavy duty six foot cord and plug on all models with 3 wire plug for grounded operation. Quick release spring loaded clamp. Conservatively rated for
- Maximum Operating (Sheath) Temperature: 60 to 400 F
- AC Voltage Required: 115 to 230 volts
- kWatts: 2 to 3 kW
- Inside Diameter: 22.5 inch
Find Suppliers by Category Top
Featured Products Top
-
Extensive accident prevention research has shown that, when in pain or distress, operators using foot pedals tend to shift their weight forward and step down harder on the foot pedal that is enabling equipment operation rather than remove their foot. Safety foot switches are designed to overcome (read more)
Browse Foot Switches Datasheets for Schmersal Inc. -
A built in foot guard on most models gives the operator that extra added protection in the field. This Heavy Duty foot switch can be used in multiple applications ranging from Welding to Man Lifts. The Hercules will continue to stand the test of time because of its great functionality and long (read more)
Browse Datasheets for Linemaster Switch Corporation -
E-Switch introduces the KJE32 Series, a heavy-duty industrial power pushbutton switch designed for high-performance applications. With a robust design and IP55-rated PVC cap, it offers protection against dust and water, making it ideal for harsh environments. The built-in electromagnet provides (read more)
Browse Pushbutton Switches Datasheets for New Yorker Electronics Co., Inc. -
Heavy Duty Container Dumpers (HDDP) 10 Year/250,000 Cycle Warranty Applications that regularly exceed six (6) cycles per hour and/or more than one (1) shift per day require heavy duty dumpers (read more)
Browse Dumpers, Tilters, and Inverters Datasheets for Advance Lifts, Inc. -
resistant coating. Standard equipment includes 115Vac-1ph continuous duty motor with thermal over load protection, heavy duty hardened steel spur/worm with bronze worm gear, electronic torque sensor, two limit switches wired for light indication, stainless steel fasteners, 300 series stainless (read more)
Browse Electric Rotary Actuators Datasheets for Indelac Controls, Inc. -
equipment includes 115Vac-1ph continuous duty motor with thermal over load protection, heavy duty hardened steel spur gearing, two limit switches wired for light indication, stainless steel fasteners, 300 series stainless steel output drive, declutching manual over ride with hand wheel, visual (read more)
Browse Electric Rotary Actuators Datasheets for Indelac Controls, Inc. -
that not only enhances its appearance but is also a tough corrosion resistant coating. Standard equipment includes 115Vac-1ph continuous duty motor with thermal overload protection, heavy duty hardened steel spur/worm with bronze worm gear, electronic torque sensor, two limit switches wired for (read more)
Browse Valve Actuators Datasheets for Indelac Controls, Inc. -
benefits, including: Heavy-duty steel gears specifically hobbed for reduced wear Permanent lubrication Open/close limit switches for independent calibration of open/close positions Reversing motors designed explicitly for valve and damper automation (read more)
Browse Electric Rotary Actuators Datasheets for Indelac Controls, Inc. -
AS Series Spring Return Electric Actuator Indelac AS Series spring return electric actuator is a robust heavy-duty actuator recommended for systems requiring as many as 25 cycles per day. Like model ES2, the (read more)
Browse Electric Rotary Actuators Datasheets for Indelac Controls, Inc. -
2. External with Cable 3. Dongle Mode Change Switch Available Transmitter Foot Pedal Battery Life: Up to 4,000 hours at 50% duty cycle using standard AA Batteries Typical Power consumption (Transmitter): Stand –by 2ua Standard Power Requirements (read more)
Browse Medical Equipment and Supplies Datasheets for Linemaster Switch Corporation
More Information Top
-
Electrical - Grainger Industrial Supply
• Two Pedal Heavy Duty Foot Switch , (2) DPDT Contact Form, 125/250VAC Voltage Rating Dayton Foot Switches .
-
Electrical - Grainger Industrial Supply
Heavy Duty Foot Switch , Varies by: Action, Contact Form, Material of Construction, NEMA Rating, Footnotes, Current Rating, Length, Width, Depth, Voltage Rating, Color, and Features .
-
$900-$1000 Electrical - Grainger Industrial Supply
Heavy Duty Foot Switch , Varies by: Action, Contact Form, Material of Construction, NEMA Rating, Footnotes, Current Rating, Length, Width, Depth, Voltage Rating, Color, and Features .
-
Grainger.com
Heavy Duty Foot Switch , Varies by: Action, Contact Form, Material of Construction, NEMA Rating, Footnotes, Current Rating, Length, Width, Depth, Voltage Rating, Color, and Features .
-
Grainger.com
Heavy Duty Foot Switch , Varies by: Action, Contact Form, Material of Construction, NEMA Rating, Footnotes, Current Rating, Length, Width, Depth, Voltage Rating, Color, and Features .
-
Grainger.com
Heavy Duty Foot Switch , Varies by: Action, Contact Form, Material of Construction, NEMA Rating, Footnotes, Current Rating, Length, Width, Depth, Voltage Rating, Color, and Features .
-
Momentary Contact Switches - Grainger Industrial Supply
Heavy Duty Foot Switch , Varies by: Action, Contact Form, Material of Construction, NEMA Rating, Footnotes, Current Rating, Length, Width, Depth, Voltage Rating, Color, and Features .
-
Linemaster - 532-SWH - Switches - Foot - Allied Electronics
20 A, 125 to 250 VAC, Heavy Duty Foot Switch .
-
New products
Also standard is an electrical as- sembly with surge protection, six out- lets, an indicator light, an off/on switch and 12 feet of heavy duty cord.
-
New Products
TheHW-1welderisavailableforusewithmainspoweror, fortrulyremoteapplications,fittedwithasealed12Vlead- acidbatteryoption.TheHW-1systemincludesthewelder, a welding probe and a foot operated tiring switch , all containedin a robustaluminiumcarryingcasefittedwith a heavy duty shoulder strap.
Indicates content that may require registration and/or purchase.