Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Eaton Hydraulics Group
Description: Heavy Duty Piston For applications with the most demanding requirements, play it safe and stick with heavy-duty components from Eaton. With their cast-iron housing and fixed-clearance slipper design, both the Heavy-Duty Model Series 1 Fixed Displacement and
- Operating Speed: 4,500 rpm
- Operating Pressure: 6,000 psi
- Motor Type: Axial Piston
-
Supplier: Danfoss A/S
Description: The Danfoss Orbital motor range is the broadest on the market – and your safest bet for quality, durability, efficiency and reliability. O-Series Delivering premium power across the board, these motors cover small to large, medium to heavy-duty needs with pressure
- Operating Pressure: 5,076.3195 psi
- Features: Other
-
Supplier: Barksdale Control Products
Description: Barksdale's increased sensitivity regulator is a sensitive, pressure-control device used to maintain a pre-determined pressure in a hydraulic circuit. This version offers better reaction time and better set point accuracy. The regulated output pressure is controlled by manually adjusting the
- Pressure Rating: 5,000 psi
- Number of Ports/Ways: 4
- Flow (Cv): 17.5
- Media Temperature: -40 to 250 F
-
-
Supplier: AMETEK Specialty Motors
Description: AMETEK Prestolite Motors is recognized worldwide as a leader in high quality motors used in hydraulic pumps, winches, snowplows, scissor lifts, coffee grinders, pumps, mixers and many other industrial and commercial applications. It offers an extensive product line backed by
- Diameter / Width: 4.5 to 5 inch
- Motor Shape: Cylindrical Body
- Shaft Orientation: In-line, Single-ended
- Features: Other
-
Description: Parker hydraulic vane motors M5 Series offer a very compact solution and, with their built-in valves, they turn into complete hydraulic cooling units, allowing optimal performances, time and money savings for our OEM customers and end users. Markets: • Construction • Agriculture
- Operating Pressure: 3,770.9802 to 4,641.2064 psi
- Motor Type: Vane
-
Supplier: General Pump
Description: Hydraulic Flange SAE-C (KF, HS, HF, VFH, VKH, KS Series), Call GP Sales for More Information Features Heavy-duty cast aluminum flange Black anodized to resist corrosion Heavy-duty steel coupler Quiet, low maintenance drive system Compact design Easy to assemble
- Material: Aluminum
- Units: English
- Design: One Piece Set Screw
-
Supplier: AMETEK Specialty Motors
Description: AMETEK Prestolite Motors is recognized worldwide as a leader in high quality motors used in hydraulic pumps, winches, snowplows, scissor lifts, coffee grinders, pumps, mixers and many other industrial and commercial applications. It offers an extensive product line backed by
- Diameter / Width: 4.5 inch
- Motor Shape: Cylindrical Body
- Shaft Orientation: In-line, Single-ended
- Features: Other
-
Supplier: Husqvarna
Description: The DM 506 H series consists of powerful two-speed hydraulic drill motors for heavy-duty drilling jobs. Core bit capacities include bits up to 48" in diameter. The DM 506 H is available in three different specifications for various drilling requirements.
-
Supplier: Western Integrated Technologies
Description: F11 and F12 are bent axis, Fixed displacement heavy-duty motor/pump series. They can be used in numerous applications in both open and closed loop circuits. • Series F11 is available in the following frame sizes and versions: F11-5, -10, -12, -14, -19 and -150 with CETOP
- Maximum Discharge Pressure: 6,000 psi
- Power Source: None, Pump Only
- Pump Type: Piston / Plunger Pumps, Positive Displacement Pumps, Reciprocating Pumps
-
Supplier: Barksdale Control Products
Description: Barksdale's pressure regulators are sensitive, pressure-control devices used to maintain a pre-determined pressure in a hydraulic circuit. The regulated output pressure is controlled by manually adjusting the spring force to balance the hydraulic loading. Design features ensure
- Pressure Rating: 5,000 psi
- Number of Ports/Ways: 4
- Flow (Cv): 6.7
- Media Temperature: -40 to 250 F
-
Supplier: Econo Lift Limited
Description: Platform Sizes 36” wide x 48” long to 72” wide x 96” long base sizes Standard 36”,48” wide x 48”,60”,72” long Travel 36”,42”,48” vertical travel Lowered height 12” Safety Velocity fuse is standard on each cylinder Heavy duty hydraulic cylinders - chrome plated rod with
- Capacity: 10,000 lbs
- Stroke: 36 inch
- Length: 48 inch
- Width: 48 inch
-
Supplier: EDrive Actuators, Inc.
Description: The Eliminator HD™ Heavy Duty ball screw linear actuator provides a strong, durable, and precise linear motion actuator for industrial automation. Our Heavy Duty Linear Actuators Functionality The Eliminator HD™ ball screw actuator, using your motor can provide
- Stroke or X-Axis Travel: 12 to 48 inch
- Rated Speed: 8 to 23 in/sec
- Rated Force: 2,000 to 25,000 lbs
- Drive Type: Ball Screw
-
Supplier: Garage Equipment Supply
Description: The ATD-7322 is a 22-Ton heavy-duty air/hydraulic actuated single stage truck bottle jack. This bottle jack has a heat-treated extension screw that allows low pick-up height adjustment and maximum lift height. A choice of (3) handle angles: 90° - For space saving storage 45° -
- Lift Capacity: 22 tons
- Maximum Height: 22 inch
- Actuation: Hand
-
Supplier: RDM Industrial Products, Inc.
Description: Ergonomic Table Height Adjustability (Options) Hydraulic-Assisted Height Adjustment w/ Electric Motor or Hand Crank Switch for Electric Motor Unit can be positioned anywhere on the unit... Hand Crank is mounted on Side of Unit Manually-Adjusted Height Option w/ Leg Pins Standard
- Capacity: 20,000 lbs
- Stroke: 12 inch
- Actuation: Hand, Hydraulic
- Features: Hand / Safety Rails, Other
-
Supplier: Sunnen Products Company
Description: Sunnen's HTD Heavy-Duty Tube Hone is built for demanding applications such as cylinder liners, hydraulic cylinders, extrusion cylinders, aircraft components and compressor components. The powerful system can remove more than 2,500 cm³/h. With a state-of-the-art touch screen
- Power: 29.48484846786204 HP
- AC Voltage & Phase: 460 / 480 V 60 Hz, 50 Hz / International Power, Three-Phase
- Automation / Material Handling: Automatic / Indexing, Windows® / PC Control
- Applications / Material Abraded: Automotive, Metals / Metalworking
-
Description: The High Speed Compact series pumps are of a Heavy Duty design, with thrust control and micrometer adjustments for accurate rotor positioning. Designed to operate at motor speeds, they are offered in a close-coupled version for minimum footprint. Component mechanical seals are
- Maximum Discharge Flow: 10 GPM
- Maximum Discharge Pressure: 250 psi
- Discharge Size: 1 inch
- Media Temperature: 225 F
-
Supplier: Clark Solutions
Description: Heavy Duty S Series pumps are capable of higher pressures and flow rates than the standard S-Series. The pumps are available in cast iron(standard) and ductile iron. They are designed to operate at speeds to 1140 RPM, pressures to 300 PSI, and flow rates to 175 GPM. The standard seal
- Maximum Discharge Flow: 175 GPM
- Maximum Discharge Pressure: 300 psi
- Discharge Size: 4 inch
- Media Temperature: 250 F
-
Supplier: Greenlee Textron, Inc.
Description: MOTOR TYPE 9.6 INCH L X 6.3 INCH W X 13.8 INCH H OVERALL SIZE 120 VAC INPUT SUPPLY RATING 15 AMPERE CURRENT RATING 10000 PSI PRESSURE RATING 3/4 HP POWER RATING FAIL-SAFE PRESSURE RELEASE VALVE VALVE TYPE 3.2 QUART RESERVOIR CAPACITY HEAVY DUTY MOTOR MOTOR/ENGINE
- Maximum Discharge Pressure: 10,000 psi
- Horsepower: 0.75 HP
- Power Source: AC Powered
- Pump Type: Hydraulic Pumps
-
Supplier: CITGO Petroleum Corporation
Description: CITGO CITGARD 600 Single-Viscosity Grade Engine Oils are high quality, heavy-duty crankcase oils. This product line is manufactured with the latest additive technologies to provide excellent performance. SAE 30, 40, and 50 viscosity grades are designed with low sulfated ash to give
- Industry Applications: Combustion Engines / Motor Oil
- Type: Fluid / Oil
-
Supplier: Mile-X Equipment, Inc.
Description: Oberg Oil Filter Crusher Model P- 200L Heavy Duty Truck Oil Filter Crusher Our most popular model, the P-200L is ideal for crushing heavy duty truck oil filters. The filter crushing chamber is large enough to accommodate filters up to 16" tall and 7" in diameter. The
-
Supplier: Mile-X Equipment, Inc.
Description: swivels for vertical and lateral positioning Legs extend to straddle the biggest tires Equipped with electric/hydraulic pump (115V) with remote motor control Steering dolly for easy maneuverability also serves as floor lock Specifications: No. 1814 – 6,000 lb. capacity crane with
-
Supplier: Mile-X Equipment, Inc.
Description: OTC 4026 Air/Hydraulic Power Unit Features a heavy-duty, one-piece, aluminum body for durability and light weight. A perfect replacement pump for body and frame straightening equipment. Performs in either vertical or horizontal positions. Has a time-testerd motor design.
- Pump Type: Hydraulic Pumps
-
Supplier: White Drive Products, Inc.
Description: shaft seal life by reducing internal pressures experienced by the seal. Case oil leakage is also directed across all driveline components, increasing motor life. An internal drain option is also available. At the heart of the motor is a heavy-duty drivelink, offering 30%
-
Supplier: Radwell International
Description: DISTRIBUTION KIT, SERIES PGP / PGM 500, FOR HEAVY-DUTY ALUMINUM PUMPS AND MOTORS, CHAN.SEAL. FREE 2 YEAR RADWELL WARRANTY
- Seal Application: Pump
-
Supplier: H.O. Penn Machinery Company, Inc.
Description: consists of two additional batteries, heavy-duty harness, large capacity starting motor, and the ether starting aid. With this kit, the 365C has the capability to start at -32 degree C (-25.6 degree F). Hydraulics Cat hydraulics deliver power and precise control to
- Operating Weight: 145,430 lbs
- Travel Speed: 2.6 miles/hr
- Features: Other
-
Supplier: H.O. Penn Machinery Company, Inc.
Description: Kit The kit consists of two additional batteries, heavy-duty harness, large capacity starting motor, and the ether starting aid. With this kit, the 385C L has the capability to start at -32 degree C (-25.6 degree F). Hydraulics Cat hydraulics deliver power and
- Operating Weight: 187,360 lbs
- Travel Speed: 2.8000000000000003 miles/hr
- Features: Other
-
Supplier: Unidex, Inc.
Description: The PE Series light-duty mobile electric workstation is a compact and agile unit designed for frequent lifting chores where heaviness of the load rules out manual handling. It is ergonomically designed to provide the optimum durability, versatility, flexibility and safety for your production
- Capacity: 200 lbs
- Stroke: 48 inch
- Actuation: Electric Motor, Hydraulic
- Tires: Pneumatic
-
Supplier: White Drive Products, Inc.
Description: shaft seal life by reducing internal pressures experienced by the seal. Case oil leakage is also directed across all driveline components, increasing motor life. An internal drain option is also available. At the heart of the motor is a heavy-duty drivelink, offering 30%
-
Supplier: White Drive Products, Inc.
Description: shaft seal life by reducing internal pressures experienced by the seal. Case oil leakage is also directed across all driveline components, increasing motor life. An internal drain option is also available. At the heart of the motor is a heavy-duty drivelink, offering 30%
-
Supplier: Quality Bearings & Components
Description: like repairing motors and transmissions and removal and installation of gears, bearings and other parts. BETEX WSP 25 ton Ideal for heavy-duty pressing jobs, in garages, in industrial work shops, and for mounting and dismantling of couplings, bearings and other parts.
- Capacity / Operating Force: 25 tons
- Pressure: 10,152.639 psi
- Stroke: 9.842525 inch
- Frame & Head Type: H-Frame
-
Supplier: H.O. Penn Machinery Company, Inc.
Description: four batteries, heavy-duty harness, large capacity starting motor and the ether starting aid. With this kit, the 345C L has the capability to start at 32° C (-25.6° F). Hydraulics Cat hydraulics deliver power and precise control to keep material moving. Pilot
- Operating Weight: 99,150 lbs
- Travel Speed: 2.7 miles/hr
- Features: Other
-
Supplier: Cosen Saws, USA
Description: SH-460M Machine Features Structure • Oversized hydraulic cylinder with precision ground hinge support • Specially designed heavy-duty cast iron swivel center for miter cuts from 90 to 45 degree • Large rugged base with built-in coolant & hydraulic system Blade Drive • 2
- Cutting Capacity: 4.3 to 18.1 inch
- Power Type: AC Power
- Machine Type: Band Saw
- Material Cut: Metal
-
Supplier: H.O. Penn Machinery Company, Inc.
Description: motor, and the ether starting aid. With this kit, the 385C L has the capability to start at -32 degree C (-25.6 degree F). Hydraulics Cat hydraulics deliver power and precise control to keep material moving. PPPC Hydraulics Load sensing, Proportional Priority Pressure
- Operating Weight: 187,360 lbs
- Travel Speed: 2.8000000000000003 miles/hr
- Features: Other
-
Supplier: Lift Products, Inc.
Description: Adjustable hold-down bar keeps container from shifting 1 HP motor anda 1 GPM pump 25 second up speed quickly dumps drums Options Custom Chute Sizes Custom Dump Heights Continuous Duty Cycle Motor Foot Controls Custom Hold Down Bar Heights
- Bulk Container Type: Drum / Barrel
- Equipment Type: Dumper / Tilter
Find Suppliers by Category Top
Featured Products Top
-
-pressure surges, ensuring fail-safe operation in continuous heavy-duty cycles. Severe-condition resilience – Advanced HNBR tube compounded with a specialized oil- and weather-resistant synthetic rubber cover provides reliable performance across a (read more)
Browse Hydraulic Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd. -
hydraulic presses, and heavy machinery hydraulic circuits. Multiple Media Compatibility Works safely with petroleum-based hydraulic oil, water, ethylene glycol, lubricating oil, and air. This versatility allows professional buyers to stock one hose type for multiple fluid (read more)
Browse Hydraulic Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd. -
121°C), offering superior resistance to high-temperature hydraulic oils, seawater, acidic mine water, and high-pressure water jets. Certified extreme performance – Fully compliant with SAE J517 R15 standard, delivering a consistent maximum working (read more)
Browse Hydraulic Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd. -
Balanced Pressure Capacity with Heavy-Duty Reinforcement – Rated working pressure up to 16.5 MPa and minimum burst pressure of 66 MPa. The double-layer high-tensile steel wire braided construction (2 (read more)
Browse Hydraulic Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd. -
Professional-Grade Hydraulic Hose for Heavy-Duty Industrial Operations Superior Structural Reinforcement for Extreme Pressure Resistance: This hydraulic hose adopts premium synthetic rubber inner tube (read more)
Browse Hydraulic Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd. -
Heavy Duty Redundant Angle Sensors Novotechnik, U.S. announces the RFX 6900 Series of touchless rotary sensors. These magnetic sensors are design for use in mobile, safety-related and extreme environment (read more)
Browse Rotary Position Sensors Datasheets for Novotechnik U.S., Inc. -
almost two tons (17,000 N) of feed force, making it possible to use in place of a hydraulic cylinder. The ESBF extends the range of Festo elctric cylinders beyond its DNCE electric cylinder range & provides a significant increase in maximum possible feed forces and speeds. Feed forces (read more)
Browse Rodless Cylinders Datasheets for Festo Corporation -
Industrial Heavy Duty Ring Bearing Turntables (HDTM & HDTP) WHEN DURABILITY MATTERS (read more)
Browse Turntables Datasheets for Advance Lifts, Inc. -
peak power and 3 N·m stall torque, the motor supports reliable operation in heavy-load drive systems while enabling flexible mechanical and electrical customization (read more)
Browse Brushless Motors Datasheets for Shenzhen Yunhongda Motor Co., LTD. -
ARDE Barinco completed the invention, fabrication and testing of a heavy duty Duplex 2205 Stainless steel high shear rotor capable of pumping rates in the 1000 GPM flowrate range. The extra thick axial flow rotor is fabricated from Duplex grade 2205 Stainless steel and (read more)
Browse Industrial Mixers Datasheets for ARDE Barinco, Inc.
Conduct Research Top
-
Induction Hardening of Heavy-Duty Hydraulic Motors
A new EFD Induction solution has helped Hägglunds Drives slash hardening cycle times by 85% for large cam rings, and 45% for smaller rings.
More Information Top
-
European Commission - PRESS RELEASES - Press release - Mergers: Commission approves proposed acquisition of Hägglunds Drives by Robert Bosch
Hägglunds Drives manufactures heavy duty hydraulic motors and drive systems for industrial applications.
-
A case history of EMI problems of an optoelectronic stabilized sight
Adding a back up power source (23 AH 24V batteries) to prevent the transmission of surge (2700 Amps 235 milliscconda) to OESS and its allied electronic subsystem on account of operating a heavy duty hydraulic pump motor in the same vehicle and…
-
An embedded distributed fuzzy logic traction control system for vehicles with hydrostatic power transmission
Each of them integrates a heavy duty hydraulic powered motor and proportional brake control valves as actuators, a proximity sensor used as a speed sensor, and an intelligent control unit.
-
Spiral Pipe - Spiral Pipe Manufacturers, Suppliers
Auger Unique design,large-torque hydraulic motor and heavy duty installation allows you to dig very concisely and quickly in the unequal areas.
-
spiral pipe - offers from spiral pipe manufacturers, suppliers, exporters & wholesalers
Auger Unique design,large-torque hydraulic motor and heavy duty installation allows you to dig very concisely and ...
-
Advances in Production Management Systems: Innovative Production Management Towards Sustainable Growth
Parker manufactures heavy - duty hydraulic pumps and motors with fixed and variable displacement.
-
Heatless resin coatings for appliance motor windings
One motor manufacturer using the process for heavy duty AC industrial hydraulic pump motors reports a motor failure rate of .85 % while the same motors using the conventional high-temperature oven-cure process had a motor insulation system.
-
Pressure Forming: It Makes More Sense Than Ever - From Job Shop Technology
Air driven equipment will need some method for clamping the platens together or pressure cannot be applied to the part Most pressure forming machines have either hydraulic clamps or heavy - duty motor driven platens to ensure a tight seal and good mold…
-
Shopping In Other - Big Bruin
Snow Blowers Adding this heavy - duty NorTrac Hydraulic Chute Rotation Motor to your NorTrac 3-Pt.
-
Journal of Spacecraft and Rockets > Fluid power support systems in space explorations.
The power unit consists of a heavy - duty servo pump driving two hydraulic motors in a servo antibacklash circuit.
Indicates content that may require registration and/or purchase.