-
Supplier: Gray Tools Canada Inc.
Description: Heavy Duty Internal & External Retaining Ring Pliers
- Type: Retaining-Ring
-
Supplier: Zhejiang Lisheng Spring Co., Ltd.
Description: Heavy Duty Internal Spiral Retaining Rings 304 316 Stainless Description: Heavy duty internal spiral retaining rings have no ears in your assembly! Spiral retaining rings are manufactured by coiling the ring
- Thickness: 0.164960719 inch
- Ring Type: Internal
- Design Units: Metric
- Ring Style: Spiral
-
Supplier: Zhejiang Lisheng Spring Co., Ltd.
Description: Heavy Duty Internal Spiral Retaining Rings 304 316 Stainless Description: Heavy duty internal spiral retaining rings have no ears in your assembly! Spiral retaining rings are manufactured by coiling the ring
- Thickness: 0.164960719 inch
- Ring Type: Internal
- Design Units: Metric
- Ring Style: Spiral
-
-
Retaining Rings and Snap Rings - Heavy Duty 2 Turn Internal Spiral Retaining Ring removal -- WKT-775Supplier: Zhejiang Lisheng Spring Co., Ltd.
Description: Heavy Duty Internal Spiral Retaining Rings 304 316 Stainless Description: Heavy duty internal spiral retaining rings have no ears in your assembly! Spiral retaining rings are manufactured by coiling the ring
- Thickness: 0.18897648 inch
- Ring Type: Internal
- Design Units: Metric
- Ring Style: Spiral
-
Supplier: Zhejiang Lisheng Spring Co., Ltd.
Description: Heavy Duty Internal Spiral Retaining Rings 304 316 Stainless Description: Heavy duty internal spiral retaining rings have no ears in your assembly! Spiral retaining rings are manufactured by coiling the ring
- Thickness: 0.164960719 inch
- Ring Type: Internal
- Design Units: Metric
- Ring Style: Spiral
-
Supplier: TFC Ltd.
Description: The WHM Series Spirolox Retaining Ring is designed for the toughest retaining ring jobs. WHM series retaining rings use standard industry groove dimensions and are interchangeable with many stamped retaining rings. This series should be
- Shaft Diameter: 0.25 inch
- Housing Diameter: 0.25 to 15 inch
- Design Units: Inch
- Ring Type: Internal
-
Supplier: Accuris
Description: Ring, Retaining-Spiral, Internal, Heavy Duty, CRES
-
Supplier: TFC Ltd.
Description: Spirals are manufactured by coiling the ring from flat wire. This unique process produces a retaining ring that has no protruding lugs or burrs that would interfere in your assembly. The Smalley Ring can be economically produced in carbon steel, stainless steel, coppers,
- Design Units: Inch
- Ring Type: Internal
- Ring Style: Spiral
- Material: Spring Steel, Stainless Steel
-
Supplier: Accuris
Description: Ring, Retaining - Internal, Spiral Wound, Heavy & Medium Duty CRES, Metric
-
Supplier: Princess Auto Limited
Description: Heavy Duty Internal/External Snap Ring Pliers
- Type: Retaining-Ring
-
Supplier: Accuris
Description: RINGS, RETAINING, SPIRAL (UNIFORM CROSS SECTION) HEAVY DUTY INTERNAL
-
Supplier: Accuris
Description: RING, RETAINING - INTERNAL, SPIRAL WOUND, HEAVY & MEDIUM DUTY CRES, METRIC
-
Supplier: Daemar Inc.
Description: The RRT Series thrust capacity is just below that of the Heavy Duty rings. Retaining ring sizes range to fit 1/2” to 10” shaft and bore diameters (Sizes above 6” are 3-turn to facilitate assembly and removal). Size Range: .500 in - 10.0 in
- Housing Diameter: 0.5 inch
- Thickness: 0.035 inch
- Material: Beryllium Copper, Spring Steel, Stainless Steel
- Finish: Coating or Plating
-
Supplier: SAE International
Description: Technical Standard
-
Supplier: Smalley
Description: Constant Section Rings (Snap Rings) are often specified for heavy duty or impact loading applications. Produced by edgewinding, with no custom tooling charges, snap rings have been specified for many years in the automotive and heavy equipment industries as
- Housing Diameter: 1.562 inch
- Thickness: 0.062 inch
- Maximum Thrust Load: 11,002 lbs
- Design Units: Inch
-
Supplier: Rotor Clip Company, Inc.
Description: Internal, Heavy-Duty Snap Ring. These single-turn spiral rings are ideal for applications involving high thrust loads.
- Material: Beryllium Copper, Stainless Steel
- Finish: Coating or Plating
- Design Units: Inch
- Ring Type: Internal
-
Supplier: SAE International
Description: Technical Standard
-
Supplier: American Ring
Description: Heavy Duty Spiral Retaining Ring
- Housing Diameter: 0.440157718 to 3.703939008 inch
- Thickness: 0.024015761 to 0.107086672 inch
- Design Units: Inch, Metric
- Ring Type: Internal
-
Supplier: American Ring
Description: Heavy Duty Spiral Retaining Ring
- Housing Diameter: 0.439 to 14.262 inch
- Thickness: 0.025 to 0.187 inch
- Design Units: Inch, Metric
- Ring Type: Internal
-
Supplier: SAE International
Description: Technical Standard
-
Supplier: American Ring
Description: Internal Heavy Duty Retaining Ring
- Shaft Diameter: 0.538 to 15.785 inch
- Thickness: 0.035 to 0.187 inch
- Ring Type: External
- Design Units: Inch, Metric
-
Supplier: All-Spec Industries
Description: Features Made from high quality forged CV tool steel Induction hardened tips Heavy duty tool steel riveted box joints For internal straight ring style Overall length: 140mm (5.5") Tip diameter: 0.9mm (.035") Ring range: 8 - 13mm (5/16 - 1/2")
- Length: 5.5 inch
- Weight: 0.19 oz
- Type: Retaining-Ring
-
Supplier: Acme Industrial Company
Description: Material: Inserts - 4140 Alloy Steel (160 KSI Min) Keys and Retaining Rings - 302 CRES Finish: Cadmium Plate (QQ-P-416 Type II, Cl. 2) Tolerances: ±.010 inch unless specified otherwise Internal Threads: Per SAE AS8879 Dimensions: All dimensions below are in inches Keys: Inserts
-
Supplier: Proto® Industrial Tools
Description: EXTERNAL/INTERNAL HEAVY DUTY RETAINING RING TYPE ALLOY STEEL MATERIAL 8 1/8 INCH OVERALL LENGTH 8 1/8 OVERALL LENGTH - FRACTIONAL FORGED, HEAT TREATED PROCESS BLACKHAWK[T], PROTO[R] BRAND WEIGHT 0.3 LB APPLICABLE STANDARD ASME B107.19M TIP DIAMETER 0.07 INCH TIP
- Length: 8.125 inch
- Type: Retaining-Ring
-
Supplier: Mile-X Equipment, Inc.
Description: OTC 4513 2 Piece 16" Snap Ring Plier Heat treated steel "circlip" pliers for large equipment repair Replaceable tips and spring ratchet locking mechanism to securely hold against snap ring tension. Internal pliers' capacity 3-1/16" to 6-1/4" (78 mm to 159 mm) snap rings.
-
Supplier: FTL Technology
Description: Wiper seals can be adapted for operation in pneumatic, hydraulic or heavy duty systems, improving sealing efficiency and protecting equipment against unscheduled downtime. Piston Seals FTL Technology offers a wide range of piston seal solutions, with any design carefully considered for
- Maximum Operating Pressure: 145.0377 psi
- Features: Exclusion Seal, Hydraulic / Pneumatic Seal, Oil / Grease Seal, Piston Ring, Wiper
- Seal Orientation: External / Piston Seal, Internal / Rod Seal
-
Supplier: McWane Plant and Industrial
Description: Features & Benefits V-Type Packing - Buna-N (NBR) V-Type packing is field adjustable and replaceable under pressure. Stem Bearings - Heavy-duty 316 Stainless Steel permanently lubricated bearings on upper and lower plug journals provide ease of operation even after long periods of
- Valve Size: 3 to 48 inch
- Features: Bolt Flange, Other
- Primary Material: Ductile Iron
- Actuation: Electric, Pneumatic
-
Supplier: FTL Technology
Description: FTL Technology supplies hydraulic seal solutions for light, medium and heavy duty industrial applications. In the case of light and medium duty applications, the application parameters generally allow the use of single element rod, piston and wiper seals. What is a Hydraulic
- Orientation / Direction: External / Piston Seal, Internal / Rod Seal
- Material (ASTM Abbreviation): Fluoroelastomer (FKM - Viton®, Fluorel®, etc.), Nitrile (NBR - Buna-N), Polytetrafluoroethylene (PTFE- Teflon®, etc.), Polyurethane / Urethane
- Features: Hydraulic / Pneumatic Seal
- Action: Single Acting
-
Supplier: Tri-Tronics Company, Inc.
Description: Product Description The Model RL rotary shaft encoder is sold with an option of several different sized diameter shafts and bearings and was designed for heavy duty applications where a rugged, face mounted encoder is required. When coupled to a rotating shaft, either directly or using
- Encoder Technology: Optical
-
Supplier: RS Components, Ltd.
Description: 890 piece steel circlip kit Type 1
- Shaft Diameter: 0.4724412 inch
- Ring Style: Circlip
- Ring Type: External, Internal
- Design Units: Metric
-
Description: Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they
- Thickness: 0.025 inch
- Maximum Thrust Load: 4,100 lbs
- Finish: Coating or Plating
- Ring Type: Internal
-
Description: Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they
- Thickness: 0.035 inch
- Maximum Thrust Load: 6,500 lbs
- Finish: Coating or Plating
- Ring Type: Internal
-
Description: Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they
- Thickness: 0.0393701 inch
- Maximum Thrust Load: 1,461.915 lbs
- Ring Type: Internal
- Features: Other
-
Description: Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they
- Thickness: 0.0393701 inch
- Maximum Thrust Load: 1,618.47 lbs
- Ring Type: Internal
- Features: Other
-
Description: Snap rings – commonly referred to as “retaining rings” – provide shoulders to locate or retain parts on shafts or in cylinders. Depending on the application, snap rings can be used externally or internally. Peterson Spring specially designs equipment to produce snap
- Ring Type: External, Internal
- Design Units: Inch, Metric
- Features: Other
- Ring Style: Spiral, Wire Formed Snap Rings
Find Suppliers by Category Top
Featured Products Top
-
Spirolox® rings that are specifically designed in metric sizes. DNH, EH, WH, and WHM series of rings are specifically designed to meet the quality specifications for Military and Aerospace applications Constant section rings are a heavier duty retaining ring (read more)
Browse Retaining Rings and Snap Rings Datasheets for Smalley -
, multi-groove, heavy-duty, stainless, or coated rings for precise positioning. Custom Solutions – Tailored designs to meet specific dimensional or performance requirements. (read more)
Browse Retaining Rings and Snap Rings Datasheets for Zhejiang Lisheng Spring Co., Ltd. -
specified an assembly type and size, we’ll go over the different types of retaining rings. With over 6,000 standard retaining rings and 30 configurations, Smalley has plenty of ring types to suit anything from light to heavy-duty (read more)
Browse Retaining Rings and Snap Rings Datasheets for Smalley -
While no tools are generally required for Spirolox Ring installation, in some applications, the groove placement or ring thickness may complicate installation. Heavy duty single-turn retaining rings can be located in hard to reach grooves, making installation more challenging. Luckily, Smalley (read more)
Browse Retaining Rings and Snap Rings Datasheets for Smalley -
Lispring 2-turn external spiral retaining rings are designed for shaft applications requiring reliable axial retention. Formed by coiling flat wire, the ring provides a 360° retaining surface without protruding ears, helping avoid interference with mating components. The coiling (read more)
Browse Retaining Rings and Snap Rings Datasheets for Zhejiang Lisheng Spring Co., Ltd. -
provide a continuous 360° surface to support the retained part. Industrial pumps. An internal ring in the pump housing provides a stop that keeps the bearing outer ring in position. Shaft (read more)
Browse Retaining Rings and Snap Rings Datasheets for Zhejiang Lisheng Spring Co., Ltd. -
New Tapered Section Retaining Ring (Circlip) Series Released When you are in need of a quick and economical heavy-duty ring, Smalley's newest standard series of Tapered Section Retaining Rings (Circlips) is here to secure your assembly! With over 100 years (read more)
Browse Retaining Rings and Snap Rings Datasheets for Smalley -
The rugged ball-bearing and crossed roller slewing rings from Isotech are characterized by their large diameter and large bores with only a small cross-section. They were designed for axial, radial as well as combined axial and radial loads. New design concepts and improved manufacturing (read more)
Browse Datasheets for Isotech, Inc. -
The MR Series heavy-duty needle roller bearings feature precision-machined raceways and steel cage–guided needle rollers for reliable performance under high radial loads. Designed for compact installations, the narrow (read more)
Browse Roller Bearings Datasheets for MOUETTE PLASTIC MOLD CO., LTD -
transmission without signal interruption or contact failure under heavy-duty working conditions. -40°C Extreme Temperature Stability: Wide operating temperature range of -40°C to +65°C maintains consistent electrical performance in cold regions, high-altitude sites, and (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd.
Conduct Research Top
-
Applications--Cycle Lock
By utilising the total flexibility of the Smalley manufacturing process, it was possible to easily and inexpensively design a special 2-turn internal retaining ring for this tamper proof application. Ordinarily an internal retaining ring is supplied with a notch on the outer of the ring ends