-
Supplier: RAFI GmbH & Co. KG
Description: HEAVY DUTY JOYSTICK Our heavy duty joystick is always the right choice when the going gets tough. It has a large installed size for high forces. This joystick can handle impacts of up to 75 Nm. As a system supplier, RAFI has been using
- Operating Temperature: -40 to 185 F
- Number of Axes: 2-Axis Control
- Connector: CANbus, USB
- Grip Style: Contoured, Custom
-
Supplier: elobau U.S., Inc.
Description: The angular operating range is ± 25°(optional ± 20°; ± 15°; ± 10°). The operating principle is non-contacting: – analogue: rotating magnetic field over hall-sensor – discrete output: Reed technique Short circuit-proof with analogue version (short circuit duration: unlimited). J7 has a 6/8/10 or 12
- Number of Axes: 1-Axis Control
- Grip Style: Ball
- Joystick Technology: Hall Effect
- Joystick Application: Heavy Duty Joystick Controller
-
Supplier: elobau U.S., Inc.
Description: The angular operating range is ± 25°(± 20° + ± 15°). The operating principle is non-contacting: – analogue: rotating magnetic field over hall-sensor – discrete output: Reed technique Short circuit-proof with analogue version (short circuit duration: unlimited). J4 and J5 have a 6/8/10 or 12 PIN
- Operating Temperature: -40 to 185 F
- Number of Axes: 2-Axis Control
- Joystick Application: Heavy Duty Joystick Controller
- Features: Other
-
-
Supplier: elobau U.S., Inc.
Description: The angular operating range is ± 20°(± 15°). The operating principle is noncontacting: – analogue: rotating magnetic field over hall-sensor – discrete output: Reed technique Short circuit-proof with analogue version (short circuit duration: unlimited). J4 and J5 have a 6/8/10 or 12 PIN Molex 5557
- Operating Temperature: -40 to 185 F
- Number of Axes: 2-Axis Control
- Joystick Technology: Hall Effect
- Joystick Application: Heavy Duty Joystick Controller
-
Description: These miniature Hall effect joystick controls are available either as stand alone devices for customer integration, installed in Ultra MSI Control Grips for a thumb-operated grip control or integrated into custom input systems and panels per customer requirements. Their small size and weight
- Number of Axes: 2-Axis Control
- Grip Style: Ball
- Features: Bellows, Gaiter or Boot
- Joystick Application: Heavy Duty Joystick Controller
-
Supplier: elobau U.S., Inc.
Description: Due to its compact design, the fingertip joystick is ideal for use in control panels and armrests. The area of application ranges from industrial trucks, agricultural and construction machinery to countless industry applications. Simple "on top" installation in control panels Parallel
- Operating Temperature: -40 to 185 F
- Number of Axes: 1-Axis Control
- Joystick Technology: Hall Effect
- Joystick Application: Heavy Duty Joystick Controller
-
Supplier: Euchner-U.S.A., Inc.
Description: EUCHNER Industrial Joysticks are manually actuated motion control switches. They are used on equipment that requires operator control of one or more axis. Features such as multiple switches per direction, interlocks, pushbuttons, mounting plates and bellows offer our customers a wide variety
- Operating Temperature: -13 to 149 F
- Features: Bellows, Gaiter or Boot, Other
- Switches: Friction Hold, Spring Return (Centering)
- Joystick Application: Heavy Duty Joystick Controller
-
Description: The JTX joystick provides a precise, reliable and rugged control that withstands harsh environmental conditions. The joystick is available in quadrature square wave and serial outputs. All common "mouse" formats can be emulated.
- Mounting: Desktop
- Joystick Application: Heavy Duty Joystick Controller, Precision Joystick Controller
- Features: Other
- Switches: Spring Return (Centering)
-
Supplier: Daco Hand Controllers
Description: Joysticks are the most suitable hand controllers for dynamic applications such as remote vehicle operation and camera tracking systems, and displacement joysticks are the most common type. Daco's modular displacement joystick range has been developed specifically for
- Operating Temperature: -40 to 85 F
- Number of Axes: 2-Axis Control, 3-Axis Control
- Features: Bellows, Gaiter or Boot, Other
- Grip Style: Contoured, Custom, Straight or Conical Tube
-
Description: joystick vs. input voltage (digital outputs available). This Hall effect technology was first patented and introduced by Ultra MSI in 1998 (U.S. Patent No. 5850142). The Model 501C offers many benefits over traditional potentiometer and inductive joystick designs.
- Number of Axes: 2-Axis Control
- Features: Bellows, Gaiter or Boot, EMI / RFI Protection, Other
- Connector: CANbus, RS232, USB
- Grip Style: Contoured, Custom, Straight or Conical Tube
-
Supplier: OTTO Controls
Description: The JH Series joystick is designed around the rugged mechanism of a traditional 4-way hydraulic joystick, while utilizing Hall effect technology for increased life and more dependable performance in the field. This combination provides performance and features never before available in
- Operating Temperature: -40 to 185 F
- Number of Axes: 2-Axis Control
- Connector: CANbus, None
- Features: EMI / RFI Protection, Other Input Technology
-
Supplier: OTTO Controls
Description: The JHM is a medium, bottom mount, full-function joystick that fits in an armrest, on a panel or other locations with a shallow behind-panel depth. It utilizes Hall effect technology for long life and reliability. Electronics are sealed up to IP68S, and it has an operational life of up to 10
- Number of Axes: 1-Axis Control, 2-Axis Control
- Grip Style: Ball
- Connector: CANbus, None
- Switches: Friction Hold, Spring Return (Centering)
-
Supplier: Daco Hand Controllers
Description: When it comes to unusual requirements we’ve seen almost everything. Whatever you need we have the expertise to create a solution, whether it’s a particularly resistant finish or the ability to integrate with a unique interface protocol. We have a particular expertise in developing the best bespoke
- Operating Temperature: -40 to 85 F
- Number of Axes: 2-Axis Control, 3-Axis Control
- Grip Style: Ball, Contoured, Custom, Straight or Conical Tube
- Features: Bellows, Gaiter or Boot, Other
-
Supplier: APEM Components, Inc.
Description: The 4000 Series is a range of highly versatile single, dual, or tri-axial, proportional joysticks. The range employs high quality plastic conductive film potentiometers as standard, and is designed as a sub-panel mount unit.
-
Supplier: APEM Components, Inc.
Description: The 1000 Series is a range of robust, panel mounted switch joysticks, and are available with either V4 (5A) or V3 (15A) switches. The 1000 Series can be configured to operate in either single or double axis mode.
-
Description: No Description Provided
- Number of Axes: 2-Axis Control
- Features: Bellows, Gaiter or Boot, Other
- Joystick Application: Heavy Duty Joystick Controller, Precision Joystick Controller
- Mounting: Panel
-
Supplier: OTTO Controls
Description: Available with G3 series grips to make an integrated HJLG3 grip/joystick assembly CANopen and J1939 outputs with integral Deutsch connector
- Number of Axes: 1-Axis Control, 2-Axis Control
- Grip Style: Ball
- Connector: CANbus, None
- Features: EMI / RFI Protection
-
Supplier: OTTO Controls
Description: The JHS-RC0001 is a high reliability single axis, spring-return- to-center joystick, resistant to the levels of temperature, shock, vibration and EMI/RFI typically found in off-highway construction environments. The contactless Hall Effect sensor eliminates many of the failures associated
- Operating Temperature: -40 to 185 F
- Number of Axes: 1-Axis Control
- Grip Style: Ball
- Joystick Technology: Hall Effect
-
Supplier: DigiKey
Description: JOYSTICK 10K 2-AXIS HEAVY DUTY
- Potentiometer Type: Standard Potentiometer
-
Supplier: Grayhill, Inc.
Description: Grayhill’s joysticks provide the human interface for directional control. They are available with mechanical switching or magnetic Hall-effect sensors for long life. Our NavCoders are unique human interface devices for navigating through on-screen software. They integrate the following three
- Operating Temperature: -67 to 185 F
- Number of Axes: 2-Axis Control
- Features: Bellows, Gaiter or Boot
- Grip Style: Custom
-
Supplier: DigiKey
Description: JOYSTICK HALL EFFECT HEAVY DUTY
-
Supplier: Breaker Technology, Inc.
Description: 46” (432 or 1168 mm) heavy duty tube-in-tube self-leveling stabilizers provide quick set up times and stable operation. Internal drum flutes provide remixing and material discharge without tilting the drum. Drum speed controlled by two proportional joysticks; at the discharge
-
Supplier: Grayhill, Inc.
Description: Grayhill’s joysticks provide the human interface for directional control. They are available with mechanical switching or magnetic Hall-effect sensors for long life. Our NavCoders are unique human interface devices for navigating through on-screen software. They integrate the following three
- Operating Temperature: -40 to 185 F
- Number of Axes: 5-Axis Control
- Connector: CANbus
- Grip Style: Custom
-
Supplier: Xoxide
Description: gameplay. * 3 buttons, heavy duty trigger and POV analog stick * 2 buttons, Start and Select and D-pad * Dual mode switch - changes control layout to support different games * Communicate with your wingmen online with integrated Xbox Live® headset connector * Large, flat base gives
-
Supplier: VAST STOCK CO., LIMITED
Description: Input Devices Two Axis Compact Heavy Duty Joystick
-
Supplier: SFCable.com
Description: Ideal for sharing game port / MIDI peripherals or Apple monitors. Ports:3 x DB15 Female. Type: 2-way DB15 AB manual switch. Wired straight-thru in a pin-to-pin configuration. Heavy-duty, easy-to-turn rotary switch. No Power Required. Anti-skid feet.
- Features: Integrated Monitor
-
Supplier: SFCable.com
Description: Ideal for sharing game port / MIDI peripherals or Apple monitors. Ports:5 x DB15 Female. Type: 4-way DB15 ABCD manual switch. Wired straight-thru in a pin-to-pin configuration. Heavy-duty, easy-to-turn rotary switch. No Power Required. Anti-skid feet.
- Features: Integrated Monitor
-
Supplier: Cablecraft Motion Controls
Description: Custom hand controls are available to meet a variety of needs. These levers and joysticks can be used with push-pull controls for many applications including truck mixer, vibrator control, remote valve actuation, drive engagement and automatic pick-up hitch systems.
- Number of Axes: 2-Axis Control
- Joystick Application: Heavy Duty Joystick Controller
- Mounting: Panel
- Grip Style: Straight or Conical Tube
-
Supplier: Cablecraft Motion Controls
Description: Custom hand controls are available to meet a variety of needs. These levers and joysticks can be used with push-pull controls for many applications including truck mixer, vibrator control, remote valve actuation, drive engagement and automatic pick-up hitch systems.
- Number of Axes: 1-Axis Control
- Joystick Application: Heavy Duty Joystick Controller
- Mounting: Panel
- Grip Style: Straight or Conical Tube
-
Supplier: Radwell International
Description: PLUG, 10250T SERIES, GREY, HEAVY DUTY, FOR 30.5 MM, JOYSTICK OPERATOR. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Sensata Technologies
Description: The Multifunction grips (MFGs) from DeltaTech Controls® provide the reliability required in demanding environmental conditions such as heavy duty industrial applications and off-road. The high mechanical strength of the shaft and the unique look and feel make these multifunction grips
-
Supplier: Sensata Technologies
Description: The Multifunction grips (MFGs) from DeltaTech Controls® provide the reliability required in demanding environmental conditions such as heavy duty industrial applications and off-road. The high mechanical strength of the shaft and the unique look and feel make these multifunction grips
-
Supplier: Sensata Technologies
Description: The Multifunction grips (MFGs) from DeltaTech Controls® provide the reliability required in demanding environmental conditions such as heavy duty industrial applications and off-road. The high mechanical strength of the shaft and the unique look and feel make these multifunction grips
-
Supplier: Sensata Technologies
Description: The Multifunction grips (MFGs) from DeltaTech Controls® provide the reliability required in demanding environmental conditions such as heavy duty industrial applications and off-road.The high mechanical strength of the shaft and the unique look and feel make these multifunction grips
-
Description: undercarriage design. Tracks feature heavy-duty links with double grouser shoes and full-length track guiding guards. The DX225LL has heavy-duty top rollers with special clean-out brackets. The protection extends to the upper structure. Standard features include mainframe
- Horsepower: 155 HP
- Operating Weight: 65,035 lbs
- Features: Other
Find Suppliers by Category Top
Featured Products Top
-
CANbus enabled, watertight operator control module for heavy duty equipment. CAN Keypad is a CANbus-enabled module with software-controllable programming options for intuitive operation of off-road vehicles and heavy equipment. The rugged module mounts horizontally or (read more)
Browse Industrial Keypads Datasheets for Powell Electronics, Inc.
More Information Top
-
Man-machine Cooperation for the Control of an Intelligent Powered Wheelchair
Anttczak, J., Al-Temen, I., Balfour, L., and Naumann, S.: The development of an heavy duty joystick , in: RESNA 14th Annual Conf., Kansas City, 1991, pp. 154–156.
-
The Vahm Robotized Wheelchair: System Architecture and Human-Machine Interaction
Anttczak, J., Al-Temen, I., Balfour, L., and Naumann, S.: The development of an heavy duty joystick , in: RESNA 14th Annual Conference, Kansas City, 1991, pp. 154–156.
-
Mobile robotics and mobility assistance for people with motor impairments: rational justification for the VAHM project
J. Anttczak, I. AI-Temen, L. Balfour, and S. Naumann, “The develop- ment of a heavy duty joystick ,” in RESNA 14th Annu.
-
A more efficient man/machine interface: fusion of the interacting telethesis and smart wheelchair projects
[2] J. Anttczak, I. Al-Temen, L. Balfour, S. Naumann, << The development of an heavy duty joystick >>, RESNA 14th Annual Conference, Kansas City, 1991,pp.154-156.
-
Penny + Giles Expands JC6000 Joystick Controller Range With Heavy Duty Option
The new JC6000 heavy - duty joystick controller is available with long life potentiometer track sensors with auxiliary contacting directional switch tracks, single/dual non-contact Hall-effect sensors (or a combination of both), Can (J1939) and Can-Extended input interfaces and is designed …
-
On modeling, identification, and control of a heavy-duty electrohydraulic harvester manipulator
To implement this control system, a 3-dof armchair-mounted, heavy - duty joystick , rugged joint resolvers, pressure transducers, and an embedded industrial-grade com- puter system were installed on the harvester.
-
ETI Systems - J50-CR20-SMB - Joysticks - Resistive - Allied Electronics
Joystick ; Heavy Duty ; 2 Axis; Rest 10 Kilohms; Lin 3%; Pwr-Rtg 0.2 W; Tol 15% .
-
http://dspace.mit.edu/bitstream/handle/1721.1/45767/318447960-MIT.pdf?sequence=2
Status in previous system: Met with very strong ABS and polycarbonate control box construction, heavy - duty arcade joysticks bolted to a large aluminum plate, and friction-lock connectors.
-
Penny + Giles Introduces JC1500 Rugged Single-Axis Contactless Joystick Controller
Penny + Giles, a business group of Curtiss-Wright Controls and designer and manufacturer of joysticks, sensors and solenoids, has introduced the JC1500, a new single-axis joystick controller designed for heavy duty applications such as off-highway vehicles, where maintaining smooth proportional …
-
Fuzzy Mediation as a Dynamic Extension to Information Fusion
The fly-by-wire airplane idea is similar to the one of an automobile that operates with little input from the driver, or a joystick -operated heavy - duty machine that performs heavy jobs.
Indicates content that may require registration and/or purchase.