Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: EDrive Actuators, Inc.
Description: The Eliminator HD™ Heavy Duty ball screw linear actuator provides a strong, durable, and precise linear motion actuator for industrial automation. Our Heavy Duty Linear Actuators Functionality The Eliminator HD™ ball screw
- Stroke or X-Axis Travel: 12 to 48 inch
- Rated Speed: 8 to 23 in/sec
- Rated Force: 2,000 to 25,000 lbs
- Drive Type: Ball Screw
-
Supplier: TiMOTION Technology
Description: TiMOTION’s MA1 series linear actuator is the proven choice for applications requiring a durable, long life solution. Specifically designed for harsh working environments, the MA1 linear actuator is ideal for use in heavy-duty machinery, industrial equipment
- Stroke or X-Axis Travel: 0.787402 to 39.3701 inch
- Rated Speed: 2.30314960629921 in/sec
- Rated Force: 1,011.6 lbs
- Motor Voltage: 12 to 220 volts
-
Supplier: TiMOTION Technology
Description: TiMOTION’s TA12 series linear actuator is designed primarily for high-load patient lifts and bariatric beds. These sensitive applications require a linear actuator whose design is focused on safety, reliability and effortless operation. A significant feature of the TA12
- Stroke or X-Axis Travel: 0.787402 to 59.05515 inch
- Rated Speed: 2.25590551181102 in/sec
- Rated Force: 2,697.6 lbs
- Material: Aluminum
-
-
Supplier: Isotech, Inc.
Description: Features Extruded aluminum actuator body with T-slots for ease of mounting Easy to adjust belt tensioner One piece, machined and stress proof shafted pulley Zero backlash belt to pulley design Corrosion resistant components Longer travel lengths are available on special request
- Drive Type: Belt Drive
-
Supplier: EDrive Actuators, Inc.
Description: The Eliminator SD™ Super Duty ball screw linear actuator provides a strong, durable, and precise linear motion actuator for industrial automation. Our Super Duty Linear Actuators Functionality The Eliminator SD™ ball screw actuator,
- Stroke or X-Axis Travel: 6 to 48 inch
- Rated Speed: 12 in/sec
- Rated Force: 30,000 to 100,000 lbs
- Drive Type: Ball Screw
-
Supplier: Chengdu Fuyu Technology Co., Ltd
Description: [Main Feature] The double-track long-stroke developed by FUYU, horizontal load can reach up to 45kg, meet the user's high requirements for running speed and stability, and the product can reach up to 3500mm effective stroke, the product body structure is semi-closed, and the belt collides No
- Stroke or X-Axis Travel: 3.93701 to 137.79535 inch
- Y-Axis Travel: 3.93701 to 137.79535 inch
- Z-Axis Travel: 3.93701 to 137.79535 inch
- Rated Speed: 78.740157480315 in/sec
-
Supplier: Transmotec
Description: Linear actuators DMA series in customized or standard configurations for heavy duty industrial applications. Standard stroke lengths between 102 mm and 610 mm. Power 240W and force 7000N. Potentiometer feedback and integrated electric noise reduction filters are available
- Stroke or X-Axis Travel: 4.0157502 to 24.015761 inch
- Rated Speed: 0.196850393700787 to 1.10236220472441 in/sec
- Rated Force: 337.2 to 562 lbs
- Motor Voltage: 12 to 24 volts
-
Supplier: Rotork plc
Description: Pressure compensated rack and pinion, scotch yoke and linear subsea actuator designs with ROV or diver operated facilities for both double-acting and spring-return applications. The Subsea range is designed to meet the stringent approvals demanded for subsea valve actuation and is
- Features: Hydraulic
- Valve Motion: Linear Motion Valve, Rotary Motion Valve
-
Supplier: Isotech, Inc.
Description: Features Extruded aluminum actuator body with T-slots for ease of mounting Easy to adjust belt tensioner One piece, machined and stress proof shafted pulley Zero backlash belt to pulley design Corrosion resistant components Longer travel lengths are available on special request
- Drive Type: Belt Drive
-
Supplier: Rotork plc
Description: GO actuators are designed to use pipeline gas as the motive power source. Gas is delivered to oil tanks that convert it into hydraulic pressure without the gas entering the hydraulic cylinder. This pressurised hydraulic oil is used to drive our industry recognised scotch yoke quarter-turn or
- Features: Hazardous, Hydraulic, Other
- Valve Motion: Linear Motion Valve, Rotary Motion Valve
-
Supplier: Rotork plc
Description: The compact CQ self-contained actuator is a fully concentric design based on a helical mechanism, transforming the linear motion of the piston into a part-turn rotation of the valve stem. Available in pneumatic (CQP) and hydraulic (CQH) configurations.
- Features: Hydraulic, On / Off (isolating)
- Valve Motion: Linear Motion Valve
-
Supplier: Rotork plc
Description: HPU's are designed to provide power for rotary and linear hydraulic actuators. They can also be used for other applications that need hydraulic power. HPU's can include stored energy accumulators, redundant pumps, controls, and even multiple prime movers, such as solar-powered or
- Operating Pressure: 5,000 psi
- Flow: 1,000 GPM
- Reservoir Capacity: 5 to 2,000 gallons
- Features: Conforms to NEMA Standards
-
Supplier: Compact Automation
Description: actuators and cylinders; for instance, multi position linear actuators are advantageous compared to single position linear actuators because they can sort or position multiple parts at a time. This makes them ideal for sorting and selective-assembly operations.
- Stroke or X-Axis Travel: 2 to 12 inch
- Rated Speed: 3.33333333333334 in/sec
- Rated Force: 440 lbs
- Features: Adjustable Stroke, Bumpers / Cushions, Multi-position
-
Description: Linear motion feedthroughs are standard positioning devices used when no rotational movement is required. These feedthroughs are actuated pneumatically, push-pull or rotationally.
- Mounting Diameter: 2.75 inch
- Vacuum Rating: 0.00000000009908234233080288 torr
- Temperature Range: -20 to 250 C
- Stroke: 4 inch
-
Supplier: Allen-Bradley / Rockwell Automation
Description: MP Series Heavy Duty Cylinder
- Device Type: Rod Type
-
Supplier: PHD, Inc.
Description: Series 1000-8000 Rotary Actuators are a rugged line for pneumatic or hydraulic service. These units have a wide range of rotations, options, and shaft configurations allowing them to be configured for most rotary applications. Standard rotations range up to 450° with torques to 31,800 in-lb.
- Operating Pressure Range: 20 to 1,500 psi
- Operating Temperature: -20 to 180 F
- Rotation Angle: 180°, 270°, 360°, 45°, 90°, >360°
- Actuator Style: Multi-Motion (Linear & Rotary), Rack and Pinion (Double & Four Piston) / Helical, Rack and Pinion (Single) / Helical
-
Supplier: Isotech, Inc.
Description: Features Extruded aluminum actuator body with T-slots for ease of mounting Easy to adjust belt tensioner One piece, machined and stress proof shafted pulley Zero backlash belt to pulley design Corrosion resistant components Longer travel lengths are available on special request
- Drive Type: Belt Drive
-
Supplier: Venture Mfg. Co.
Description: When it comes to procuring linear actuators for heavy duty applications, Venture is the right source that can provide you appropriate solutions at the best deals. With us, you will find 120V linear actuators that are intelligently designed and precision
- Motor Voltage: 120 volts
- Motor Type: AC
- Features: Adjustable Stroke
- Actuation Type: Electrical
-
Supplier: LINAK U.S. Inc.
Description: Tough applications require equally tough actuator solutions. The actuator LA37 is specifically developed for heavy-duty applications in harsh environments, where there is a need for high lifting capacity and holding force. The LA37 offers the well-known LINAK quality,
- Stroke or X-Axis Travel: 3.93701 to 23.62206 inch
- Rated Speed: 0.137795275590551 in/sec
- Actuation Type: Electrical
- Device Type: Rod Type
-
Supplier: Ewellix
Description: Benefits: Heavy-duty and reliable industrial actuator Easily integrated scalable design Suitable for a wide range of applications Practically maintenance-free Features: Optional incremental feedback positioning Optional absolute feedback positioning (CAP) Enhanced efficiency and
- Stroke or X-Axis Travel: 3.93701 to 15.74804 inch
- Motor Voltage: 12 to 400 volts
- Actuation Type: Electrical
-
Supplier: Venture Mfg. Co.
Description: applications•Version with electronic limit switches•AC motor thermal protection to prevent over heating•Heavy duty design for long life in tough applications Go for Customization as Well! Today, most of our customers are largely opting for custom designed actuator units. At
- Motor Voltage: 36 volts
- Motor Type: AC
- Drive Type: Ball Screw, Lead Screw/ACME Screw
- Actuation Type: Electrical
-
Supplier: Nook Industries, Inc.
Description: The CC Linear Actuator gear head offers a heavy-duty overload clutch that protects the gears and components in the event of overload.
- Stroke or X-Axis Travel: 18 inch
- Rated Speed: 0.4 in/sec
- Rated Force: 1,500 lbs
- Motor Voltage: 36 volts
-
Supplier: Nook Industries, Inc.
Description: The CC Linear Actuator gear head offers a heavy-duty overload clutch that protects the gears and components in the event of overload.
- Stroke or X-Axis Travel: 24 inch
- Rated Speed: 0.2 in/sec
- Rated Force: 1,500 lbs
- Motor Voltage: 110 volts
-
Description: ANT-52S/S is a powerful and fast electric linear actuator with 316 Stainless Steel and the max load capacity is 6000N, the max load speed is 55mm/s. Due to Waterproof protection IP67M, ANT-52S/S was specifically designed for applications that face harsh working environments and require
- Stroke or X-Axis Travel: 0.787402 to 19.68505 inch
- Rated Speed: 3.46456692913386 in/sec
- Rated Force: 1,348.8 lbs
- Motor Continuous Power: 0.160826446188338 HP
-
Supplier: Progressive Automations
Description: project you have in mind, as well as a very simple wiring process. The BRK-17 mounting brackets have been specifically crafted for the PA-17 industrial linear actuator. They have been tested to withstand the types of heavy duty force that our PA-17 actuators can
- Stroke or X-Axis Travel: 1 to 24 inch
- Rated Speed: 0.24 to 0.59 in/sec
- Rated Force: 850 to 2,000 lbs
- Mounting Type: Double-end Mount
-
Supplier: Hymark/Kentucky Gauge
Description: Compact module size 240 in heavy-duty version with ball screw and double linear guide rail: Max. speed: v = 3,0 m/s Max. acceleration: a = 20 m/s² Max. guide load: FZ = 12000 N Max. feed force: FX = 12000 N Aluminum profile 240 x 85,5 mm with 2 screwed-on linear guides
- Rated Speed: 118.110236220472 in/sec
- Rated Force: 2,697.6 lbs
- Drive Type: Ball Screw
-
Supplier: Hymark/Kentucky Gauge
Description: Compact module size 240 in heavy-duty version with circulating toothed belt drive and double linear guide rail: Max. speed:v = 5 m/s Max. acceleration:a = 60 m/s² Max. guide load:FZ = 12000 N Max. feed force:FX = 3800 N Aluminum profile 240 x 85,5 mm with 2 screwed-on
- Stroke or X-Axis Travel: 7.086618 inch
- Rated Speed: 196.850393700787 in/sec
- Rated Force: 854.24 lbs
- Drive Type: Belt Drive
-
Linear Position Sensors - Standard Heavy Duty Linear Position Sensor for Motorsports -- KP19S SeriesSupplier: PMC Engineering LLC
Description: The KP19S Standard Series of linear position sensors have a 0.75 in. diameter aluminum body and a stainless steel shaft. Designed to withstand the demanding environment using a proven conductive plastic track technology and multi fingered contacts the sensors offer high performance and
- Measurement Range: 1 to 18 inch
- Linearity: 0.5 ±% Full Scale
- Operating Temperature: -40 to 300 F
- Features: Conductive Plastic
-
Supplier: Accuride International, Inc.
Description: Load Rating: 150-500 lb./68-227 kg. Extra heavy duty slide with lengths up to 60" Well-suited for large pantry pull-outs, vehicular storage, or other wider, heavier drawers. Silenced movement Includes square carriage bolt holes Optional platform bracket kit allows for bottom and side
- Stroke or X-Axis Travel: 10 to 60 inch
- Carriage Load: 150 to 500 lbs
- Base Length: 10 to 60 inch
- Base Height: 3 inch
-
Supplier: Branham, W.C. Inc.
Description: A precision linear guideway and recirculating ball bearing system is added to both the DTF and DTKF (short) style rod less band cylinders. It is our most robust, heavy-duty, model available. Guideway is located 180º from seal slot to reduce loading on the piston/yoke. Save
- Rated Force: 31.0224 to 377.664 lbs
- Actuation Type: Pneumatic
- Device Type: Rodless
-
Supplier: PHD, Inc.
Description: BENEFITS ■ 100% corrosion resistant ■ Materials used - Nytuff hardcoat aluminum for maximum corrosion resistance ■ Long life ■ Field repairable ■ Large guide shafts ■ Heavy duty, rugged ■ Stainless steel stop collars ■ Bumpers
- Stroke or X-Axis Travel: 2 inch
- Material: Aluminum
- Features: X Axis Only
-
Supplier: Eaton Corporation
Description: HEAVY DUTY NON PLUG IN TYPE SP-1NO-1NC CONTACT CONFIGURATION 1/2 INCH NPT CONNECTION TYPE SNAP OPERATION TYPE 120/240/480/600 VAC 10 AMPERE, 125 VDC 0.22 AMPERE, 250 VDC 0.11 AMPERE CONTACT RATING UL, CSA APPROVAL NEMA 1/4/13 ENCLOSURE DIE CAST ZINC BODY MATERIAL -20 TO 200 DEG F
- Maximum Current Rating: 0.11 to 10 amps
- Maximum AC Voltage Rating: 120 to 600 volts
- Maximum DC Voltage Rating: 125 to 250 volts
- Operating Temperature: -28.88888888888889 to 93.33333333333333 C
-
Supplier: Aggressive Hydraulics Inc.
Description: 700 Series Cylinders All 700 Series Cylinders are 100% manufactured in the U.S.A. and are backed by the Aggressive Hydraulics Cylinder Warranty. Features 3000 PSI Heavy Duty Type Cold drawn (high impact) 75,000 min. yield D.O.M. tubing Ground & polished, hard chrome plated rods (75,000
- Stroke or X-Axis Travel: 48 inch
- Actuation Type: Hydraulic
- Features: Other
- Device Type: Rod Type
-
Supplier: Aggressive Hydraulics Inc.
Description: 800 Series Cylinders All 800 Series Cylinders are 100% manufactured in the U.S.A. and are backed by the Aggressive Hydraulics Cylinder Warranty. Features 3000 PSI Heavy Duty Type Cold drawn (high impact) 75,000 min. yield D.O.M. tubing Ground & polished, hard chrome plated rods (75,000
- Stroke or X-Axis Travel: 71 inch
- Mounting Type: Clevis or Eye
- Actuation Type: Hydraulic
- Device Type: Rod Type
Find Suppliers by Category Top
Featured Products Top
-
From wood processing to oil fields and transport systems to jigs & fixtures many linear motion applications involve vibration, heavy, and/or shock loads, in addition to environmental issues like contamination, temperature variations and corrosion. Some conditions like temperature and (read more)
Browse Linear Bearings Datasheets for Modern Linear Incorporated -
Product Data Sheet K Series This series of heavy-duty reversing actuators were developed in 1995 and went into (read more)
Browse Electric Rotary Actuators Datasheets for Indelac Controls, Inc. -
Product Data Sheet K Series The Indelac K-Series heavy-duty reversing actuators were developed (read more)
Browse Valve Actuators Datasheets for Indelac Controls, Inc. -
300 lb × in (model SX) torque range used in hazardous locations. These heavy-duty reversing actuators can be used in place of model SD and SDX when the area requires enclosure rating of Class I Groups C & D or Class II Groups E, F & G div. I and II. They can also be used when optional (read more)
Browse Electric Rotary Actuators Datasheets for Indelac Controls, Inc. -
L Series ICI‘s L series rotary electric actuator was designed for quarter turn valve and damper applications requiring up to 3840 lb × in torque. This heavy-duty reversing actuator has been manufactured (read more)
Browse Electric Rotary Actuators Datasheets for Indelac Controls, Inc. -
AS Series Spring Return Electric Actuator Indelac AS Series spring return electric actuator is a robust heavy-duty actuator recommended for systems requiring as many as 25 cycles per day. Like model ES2, the (read more)
Browse Electric Rotary Actuators Datasheets for Indelac Controls, Inc. -
Heavy Duty Redundant Angle Sensors Novotechnik, U.S. announces the RFX 6900 Series of touchless rotary sensors. These magnetic sensors are design for use in mobile, safety-related and extreme environment (read more)
Browse Rotary Position Sensors Datasheets for Novotechnik U.S., Inc. -
L series ICI‘s L series rotary electric actuator was designed for quarter turn valve and damper applications requiring up to 3840 lb × in torque. This heavy-duty reversing actuator has been (read more)
Browse Electric Rotary Actuators Datasheets for Indelac Controls, Inc. -
POWERFUL ACTUATION. HAZARDOUS-LOCATION READY. Need reliable quarter-turn valve automation in demanding environments? The Indelac Controls SR & SX Series NEMA 7 Electric Actuators deliver dependable performance where it matters most. Available with 200 (read more)
Browse Electric Rotary Actuators Datasheets for Indelac Controls, Inc. -
Isotech's Lift/Tilt System is for linear vertical movement of people, goods and material. The system can also be equipped with a tilt function on top. The lift system can be individually customised with different mounting frames. Lift and tilt can be supplied (read more)
Browse Lifting Columns Datasheets for Isotech, Inc.
Conduct Research Top
-
Fluid Power South Success Story Using Heavy Duty Linear Actuators
Fluid Power South is a distributor and seller of automation components. They have been serving Georgia OEMs (Original Equipment Manufacturers), machines users, and resellers for nearly four decades. Their work helps companies of all sizes from growing manufacturers to Fortune 500 businesses generate
-
High Speed Linear Actuators: What Qualifies Them as High Speed?
Like many terms used in the linear motion industry - "heavy duty," "miniature," and "corrosion-resistant," to name a few - there is no industry standard that specifies what constitutes a "high speed" linear actuator. Nevertheless, there are some general guidelines that manufacturers follow when
More Information Top
-
Linear Actuators - Garage Door And Swing Gates
Heavy Duty Linear Actuators (PA-17 .
-
Design of semi-autonomous robots for competitive robotics
On the sumo-bots, we like the plow design but would suggest to others to design around a medium-to- heavy duty linear actuator with a high static and dynamic load characteristic, rather than that of a light-duty actuator that comes …
-
linear actuator - offers from linear actuator manufacturers, suppliers, exporters & wholesalers
Sell Rotork linear heavy duty actuator LA-2410 .
-
Linear Actuator Exporters, Linear Actuator Selling Leads
Sell Rotork linear heavy duty actuator LA-2410 .
-
From Mars to your living room: transitioning shape memory alloys from aerospace to commercial markets
HEAVY - DUTY LINEAR ACTUATOR .
-
Electric Actuators Suppliers, Electric Actuators Manufacturers and Exporters
Products/Services:Industrial linear actuator, Electric linear actuator, Mini linear actuator, Heavy - duty linear actuator , Medical linear actuator, Furniture linear actuator .
-
http://dspace.mit.edu/bitstream/handle/1721.1/67607/765335408-MIT.pdf?sequence=2
(b) M-235 Heavy - Duty Preci- sion Linear Actuator from Physik Instrumente . . . . . . . . . . . . .
-
Robotics Case Studies - Automotive Crash Test Avoidance Sim...
Solution: MacBUILT Heavy Duty 14 Rail Linear Actuator with MacFRAME Structure .
-
Blackhawk Upgrades Top 3 Piston Pumps: More Power, Faster Changeouts For Pneumatics; Tougher Components For Electrics
• Blackhawk's Anchor Electric has been given a more powerful linear actuator with heavy - duty bearings, friction-free internal glide, easy-lube grease ports and reliable limit switches â all contributing to the most powerful electric piston pump on the market.
-
Mechanical Design of the NSTX High-k Scattering Diagnostic
It is simultaneously steerable in the toroidal and poloidal directions using two heavy - duty linear vacuum feed- through actuators .
Indicates content that may require registration and/or purchase.