Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, STEPPER MOTOR, SIGMAX, NEMA 42, 2 STACKS, HEAVY DUTY, SPLASH PROOF, 4 LEAD PARALLEL WIRE, LAMINATED ROTOR, SINGLE SHAFT, KEYED, NO FEEDBACK. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: ElectroCraft
Description: These gearmotors feature a Hansen 123-1 series step motor on a 2 inch round spur gearbox. 4 gear ratios are available, 12:1, 48:1, 192:1 and 768:1. The heavy duty, gearbox can handle up to 500 in-oz intermittently and 250 in-oz continuously. Custom output shafts are available.
- Other DC Voltage: 24 VDC
- Continuous Torque: 6.25 to 21.875 In-lbs
- Gearbox Ratio: 12 to 192 : 1
- Shaft Size: 0.21 inch
-
Supplier: Win Source Electronics
Description: Manufacturer: AMIS Category: Motors, Actuators, Solenoids and Drivers - Stepper Motors Packaging: Bulk Part Status: Obsolete Connector Type: Receptacle Contact Type: Forked Style: C Number of Positions: 5 Number of Positions Loaded: 64 Pitch - Mating: 0.050" (1.27mm)
-
-
Supplier: Chengdu Fuyu Technology Co., Ltd
Description: [Main Feature] The double-track long-stroke developed by FUYU, horizontal load can reach up to 45kg, meet the user's high requirements for running speed and stability, and the product can reach up to 3500mm effective stroke, the product body structure is semi-closed, and the belt collides No
- Stroke or X-Axis Travel: 3.93701 to 137.79535 inch
- Y-Axis Travel: 3.93701 to 137.79535 inch
- Z-Axis Travel: 3.93701 to 137.79535 inch
- Rated Speed: 78.740157480315 in/sec
-
Supplier: Chengdu Fuyu Technology Co., Ltd
Description: [Technical Feature] FSL80 linear guide, fully sealed structure, body width 80mm, it is designed for dustproof usage in hard environment, avoid dust or miscellaneous debris fall into body structure to affect working, large stretch, small compression, hard object collision without deformation, oleic
- Stroke or X-Axis Travel: 1.968505 to 47.24412 inch
- Y-Axis Travel: 1.968505 to 47.24412 inch
- Z-Axis Travel: 1.968505 to 47.24412 inch
- Rated Speed: 2.36220472440945 to 8.66141732283465 in/sec
-
Supplier: Velmex, Inc.
Description: B4800 is a Series of three Rotary Tables that use a worm and gear drive design with a heavy duty central rotating ball bearing. The tables accept NEMA size 23 stepper motors or instrument case-type motors (Bodine Type K).
- Load Capacity: 200 lbs
- Rotary Velocity / Speed: 50 deg/sec
- Gear Ratio: 18 (N:1)
- Positioning Accuracy: 0.0278 degrees
-
Supplier: Mile-X Equipment, Inc.
Description: heavy duty truck applications, spring shops, industrial, or every day shops that find themselves in need of a “step up” from a regular duty press. A movable press head assembly and included V-blocks add versatility to these work horses. To complete the package, these new presses
-
Supplier: Mile-X Equipment, Inc.
Description: heavy duty truck applications, spring shops, industrial, or every day shops that find themselves in need of a “step up” from a regular duty press. A movable press head assembly and included V-blocks add versatility to these work horses. To complete the package, these new presses
-
Supplier: Mile-X Equipment, Inc.
Description: for heavy duty truck applications, spring shops, industrial, or every day shops that find themselves in need of a “step up” from a regular duty press. A movable press head assembly and included V-blocks add versatility to these work horses. To complete the package, these new
-
Supplier: Mile-X Equipment, Inc.
Description: heavy duty truck applications, spring shops, industrial, or every day shops that find themselves in need of a “step up” from a regular duty press. A movable press head assembly and included V-blocks add versatility to these work horses. To complete the package, these new presses
-
Supplier: IntelLiDrives, Inc.
Description: RTLA Automation Series of Rotary tables use a worm gear drive design with a heavy duty central rotating ball bearing. The tables accept NEMA size 17 stepper motors. All tables have a clear aperture or clear and 360° visial scale. - Load capacity 25 kg - Stepper
-
Supplier: IntelLiDrives, Inc.
Description: RTLA Automation Series of Rotary tables use a worm gear drive design with a heavy duty central rotating ball bearing. The tables accept NEMA size 17 stepper motors. All tables have a clear aperture or clear and 360° visial scale. - Load capacity 25 kg - Stepper or
-
Supplier: IntelLiDrives, Inc.
Description: RTLA Automation Series of Rotary tables use a worm gear drive design with a heavy duty central rotating ball bearing. The tables accept NEMA size 23 stepper motors. All tables have a clear aperture or clear and 360° visial scale. - Load capacity 50 kg - Stepper or
-
Supplier: IntelLiDrives, Inc.
Description: RTLA Automation Series of Rotary tables use a worm gear drive design with a heavy duty central rotating ball bearing. The tables accept NEMA size 17 stepper motors. All tables have a clear aperture or clear and 360° visial scale. - Load capacity 5 kg - Stepper or
-
Supplier: Tolomatic
Description: Accommodates heavy loads, cost-effective, 100% duty cycle
- Stroke or X-Axis Travel: 0 to 88 inch
- Motor Type: DC, DC Brushless, DC Brushless Servo, DC Servo, Stepper
- Actuation Type: Electrical
- Mounting Type: Flange, None
-
Supplier: Solcon Solutions LLC
Description: Low Voltage The starting solution for motors in the most demanding conditions Rated operational current17 to 2,700 A Main Voltage 230V - 1,200V The RVS-DN is a heavy-duty, advanced, reliable Soft Starter designed to operate under severe conditions to start the most demanding
- Continuous Current: 17 to 3,300 amps
- Motor Voltage: 220 to 1,200 volts
- Operating Temperature: 0 to 140 F
- Features: AC Motor Starter
-
Supplier: Festo Corporation
Description: Electric rotary actuator with stepper motor and built-in gearbox ServoLite – closed-loop operation with encoder Heavy-duty bearing for high forces and torques Backlash-free pre-stressed rotating plate with very good axial eccentricity and concentricity properties Quick
- Supply Voltage: 24 volts
- Shaft / Table Axial Load Capacity: 40.464 lbs
- Shaft / Table Radial Load Capacity: 44.96 lbs
- Operating Temperature: 32 to 122 F
-
Supplier: PI (Physik Instrumente) L.P.
Description: motors allows improved tracking performance, smaller tracking errors, and improved settling times. Options Stepper or synchronous servo motor Holding brake Rotary encoder, incremental or absolute-measuring Folded drivetrain for reducing the overall length Synchronous servo
- Stroke or X-Axis Travel: 4.0157502 inch
- Features: Electrical
-
Supplier: Emerson Bearing Co.
Description: The 600 series is the largest of the metric style miniature / instrumentation series. The bore range of 3mm to 9mm is available with greater O.D. and width dimensions to allow for heavier duty applications ranging from stepping motors to skateboard wheels. Available with metal shields
- Bore Size: 0.197 inch
- Outside Diameter: 0.748 inch
- Overall Width: 236 inch
- Rated Speed (Oil): 40,000 rpm
-
Description: From pet food to concrete, your future MVP is on deck waiting to streamline your bagging operation. Meet the Viking™ M500, a slugger that can accommodate bag sizes up to 23.5" in a single stroke. The M500 is manufactured with heavy-duty stainless steel, quality off-the-shelf parts and
-
Supplier: Cosen Saws, USA
Description: SH-460M Machine Features Structure • Oversized hydraulic cylinder with precision ground hinge support • Specially designed heavy-duty cast iron swivel center for miter cuts from 90 to 45 degree • Large rugged base with built-in coolant & hydraulic system Blade Drive • 2 hp
- Cutting Capacity: 4.3 to 18.1 inch
- Power Type: AC Power
- Machine Type: Band Saw
- Material Cut: Metal
-
Description: Optional 2-speed or variable frequency control available for precision load spotting. Heavy-duty AC spring set motor brake with easy 1-step adjustment procedure. Gearing totally enclosed in oil-bath lubrication for long life. High-torque H4 rated heavy-duty
-
Supplier: MPI Label Systems
Description: accuracy, a microprocessor controller with digital display, and ambidextrous parts. Zero Downtime Labeling allows your production to continue without costly interruptions. Missing label compensation virtually eliminates unlabeled products. Furthermore, the 3114-NV comes standard with a heavy
- Features: Applicator, Blow-On, Feeder Included, Other, Processor Interface
- Type: Automatic
- Goods: Consumer Packaging
- Industry: Industrial / General Use
-
Supplier: Practical Packaging Solutions
Description: This simple Automatic L-Bar Sealer is the perfect inexpensive step into Automation. The Heavy Duty Sealing Blades are coated with a Hi-Tech durable Anti-Stick Coating to insure long life and strong Seals. SEAL-A-TRON™ is proud to offer "Powder Coating" on all machines; the most durable
- Machine Type: Shrink Machines
-
Supplier: Kollmorgen Corporation
Description: The EC4 Series provides robust electric cylinders for heavy-duty thrust loads. Precision-rolled ball screw types yield quiet operation, low backlash and high accuracy, with a selection of motor-to-screw reduction types. Exceptionally durable bearing and drive housings are
- Stroke or X-Axis Travel: 1.968505 to 59.05515 inch
- Rated Speed: 52.5 in/sec
- Rated Force: 2,700 lbs
- Lead: 0.3937007874015748 to 0.984251968503937 inches per
-
Supplier: Cosen Saws, USA
Description: Machine Structure & Design: ■ Heavy-duty hydraulic cylinder plus precision ground hinge support and guide the rugged saw frame through the entire cutting cycle. Special wear resistant DU bushing is used to ensure durability and long use life. ■ Specially designed
- Cutting Capacity: 4.3 to 18.1 inch
- Power Type: AC Power
- Machine Type: Band Saw
- Cutting Type: Manual
-
Description: Electric linear actuator for heavy duty applications Advantages: - Accurate path and position control - High force output - High speed operation - High load capacity - Easy installation - Low maintenance - Ideal for multi-axis applications Features: - Integrated roller guide or
- Stroke or X-Axis Travel: 0.0393701 to 275.5907 inch
- Rated Speed: 196.850393700787 to 393.700787401575 in/sec
- Rated Force: 832.6592 to 3,372 lbs
- Motor Type: AC Servo, Stepper
-
Supplier: Visual Sound, Inc.
Description: aluminum housing and interfaces with low voltage relays, IR, RF and RS-232 controls. CLICK TO VIEW LECTRIC III-C Surface mount for wall or ceiling Extruded heavy duty aluminum housing with choice of black or white finish Vutec EMS™ (EZ-Mounting System) Ribbed aluminum roller featuring
-
Supplier: Visual Sound, Inc.
Description: surface. The Lectric I-C interfaces with low voltage relays, IR, RF and RS-232 remote controls. CLICK TO VIEW LECTRIC I-C Surface mount for wall or ceiling Extruded heavy duty aluminum housing with choice of black or white finish Vutec EMS™ (EZ-Mounting System) Ribbed aluminum roller
-
Supplier: Ingersoll Rand Air Compressors
Description: balanced, opposed layout reduces unwanted vibration Double-acting pistons with heavy-duty Class 40 cast iron cylinder construction Piston rings and packing rated for 16,000 hours Protective features such as rod drop position wear indicators available
-
Supplier: QC Industries Conveyors
Description: non-slip timing pulleys. Self-aligning drive bearings with seals. Bearings can be lubricated rapidly, without drive removal. Stepper motors and Servo drives are PLC programmable. Optional self-tracking V-guide is thermally welded to the carcass of the belt. Nylon coated belt carcass to
- Speed: 2,000 ft/min
- Conveyor Type: Belt Conveyor, Low Profile Conveyor
-
Supplier: Caterpillar Oil & Gas
Description: low-quality gas down to Cat MN 30 without derate - Oversized SR4B generator optimized for block load acceptance and motor starting applications - Package design and fuel flexibility allow minimum site preparation and low installation cost - Heavy-duty base with tow bars and
- Wattage: 110 to 135 watts
- Volt-Ampere: 138,000 to 170,000 VA
- Frequency: 50 Hz, 60 Hz
- Applications: Industrial
-
Supplier: Caterpillar Oil & Gas
Description: These generator sets allow customers to significantly reduce fuel cost and avoid the expense and logistics of diesel fuel deliveries. Plus, they are designed to withstand the harsh conditions in the oilfield and feature a heavy-duty construction ideal for loading and unloading
- Wattage: 400 watts
- Volt-Ampere: 500,000 VA
- Frequency: 60 Hz
- Applications: Industrial
-
Supplier: MXD Process
Description: to suit specific application needs. Constructed with a heavy-duty air motor, this high-speed disperser guarantees safe operations even in hazardous environments, while demanding minimal maintenance. User-friendly features of the DP1 line include an air lift system, allowing
- Capacity: 0.007062934127574019 to 0.6684027313609214 cubic feet
- Motor Speed: 300 to 3,000 rpm
- Motor Power: 0.75 HP
- Operating Condition: Batch Operation
-
Supplier: MXD Process
Description: paramount, as this disperser is constructed with a heavy-duty air motor, making it ideal for use in hazardous environments and demanding minimal maintenance. Equipped with an air lift system, DP2 dispersers effortlessly lift the unit up to 24", facilitating easy blade changes,
- Capacity: 0.6684027313609214 to 2.6736109254436857 cubic feet
- Motor Speed: 0 to 4,500 rpm
- Motor Power: 1.5 HP
- Operating Condition: Batch Operation
Find Suppliers by Category Top
Featured Products Top
-
precise positioning, and reliable operation under continuous workloads. The 86HYD Series stepper motors are designed to meet these requirements, providing stable torque output and accurate (read more)
Browse Stepper Motors (rotary) Datasheets for 3X Motion Technologies Co., Ltd -
Industrial Heavy Duty Ring Bearing Turntables (HDTM & HDTP) WHEN DURABILITY MATTERS (read more)
Browse Turntables Datasheets for Advance Lifts, Inc. -
peak power and 3 N·m stall torque, the motor supports reliable operation in heavy-load drive systems while enabling flexible mechanical and electrical customization (read more)
Browse Brushless Motors Datasheets for Shenzhen Yunhongda Motor Co., LTD. -
up to 17 kN Smooth surfaces: Clean Look Non-rotating piston rod with plain bearing guide Optional: IP65, high corrosion protection or with lubricating grease approved by the FDA for use in the food industry. Flexible motor mounting: axial, parallel or for third-party motors (read more)
Browse Rodless Cylinders Datasheets for Festo Corporation -
ARDE Barinco completed the invention, fabrication and testing of a heavy duty Duplex 2205 Stainless steel high shear rotor capable of pumping rates in the 1000 GPM flowrate range. The extra thick axial flow rotor is fabricated from Duplex grade 2205 Stainless steel and (read more)
Browse Industrial Mixers Datasheets for ARDE Barinco, Inc. -
Yale Y80 Brochure Yale Y80 Wire Rope Hoist Electric Wire Rope Hoists The heavy-duty Y80 hoist is available as a single- or double-reeved unit and features a powerful drive motor (read more)
Browse Hoists Datasheets for Columbus McKinnon Corporation -
Automotive actuators and drive systems Industrial automation equipment Heavy-duty mechanical systems Engineering (read more)
Browse DC Motors Datasheets for 3X Motion Technologies Co., Ltd -
86HSD Series Hybrid Stepper Motors are designed for demanding motion control applications requiring high torque, accurate positioning, and reliable performance. Featuring a standard 1.8° step angle and multiple torque (read more)
Browse Stepper Motors (rotary) Datasheets for 3X Motion Technologies Co., Ltd -
Steps: Step 1 Apply a little Simichrome to a soft clean cloth. Step 2 Rub gently in a circular motion on surface to be polished. Step 3 Continue rubbing until luster begins to emerge (read more)
Browse Cleaning Agents and Surface Treatments Datasheets for Competition Chemicals, Inc. -
resistant coating. Standard equipment includes 115Vac-1ph continuous duty motor with thermal over load protection, heavy duty hardened steel spur/worm with bronze worm gear, electronic torque sensor, two limit switches wired for light indication, stainless steel fasteners, 300 series stainless (read more)
Browse Electric Rotary Actuators Datasheets for Indelac Controls, Inc.
Conduct Research Top
-
Machine Optimization Through DC Motor Selection
There are so many motors on the market today, from heavy-duty AC motors to tiny DC brushless and. stepper motors. To use any of the motors users must have a full understanding of the application. parameters, including power, speed, torque, physical size, efficiency, lifetime expectations, and other
More Information Top
-
Improved Facility For BRDF/BTDF Optical Scatter Measurements
One wheel is driven by a heavy duty stepper motor while the other is an idler wheel providing table support and stability.
-
Motorized Stages with Integrated Motor and Controller System | Edmund Optics
• Heavy Duty Stepper Motor .
-
New Products
It features a heavy duty stepper motor and casting.
-
Stator slot wedge testing of large pumped storage generator motors
During the winter of 1995/96, IDB developed a new method of tuming the rotor using a heavy - duty stepper motor and reduction gearing;this provided the operator with push button control of the rotor position.
-
CR4 - Thread: Specialty Actuator?
If build, look on the internet for details on how to convert a car alternator to a heavy duty ( stepper or normal) motor :- .
-
Online fiber optic spectrophotometry
The multiplexer consists of a heavy duty , stepper - motor -driven stage (Aerotech, Inc., Pittsburgh, PA, part# ATS204-50SMB2-HM), stepper motor controller .
-
Development and Innovative Designs in Actuator For Instrument Clusters
Heavy Duty To drive heavier pointers, stepper motors with higher torque and gear ratio must be used to meet smoothness and resistance to vibrations requirements Figure 20.
-
Determination of thickness and optical constants of thin metal films with an extended ATR spectrum
Angular scanning is achieved by mounting the sample on the lower of the two coaxially mounted, heavy duty rotation stages driven by high resolution stepper motors under computer control.
-
Home :: Medical Design Briefs
There are so many motors on the market today, from heavy - duty AC motors to tiny DC brushless and stepper motors.
-
Machine Optimization Through DC Motor Selection - Nasa Tech Briefs :: Medical Design Briefs
There are so many motors on the market today, from heavy - duty AC motors to tiny DC brushless and stepper motors.
Indicates content that may require registration and/or purchase.