-
Supplier: AccuRate/Schenck AccuRate
Description: Excellent for adhesive/cohesive materials like TiO2 and Calcium Carbonate. The reduction of material build up and pulsing is also realized with a twin screw system.
- Type: Double Flight
- Material: Stainless Steel
-
Supplier: igus® inc.
Description: dryspin® high helix lead screw made from stainless steel, rolled Resistant and made of 1.4301 material (AISI 304), pitch from 2 to 100 mm dryspin® high helix lead screw made of aluminium Rolled and tribo-optimised coating of EN AW 6082 material, lightweight and
- Length: 1.550000837 to 4.650002511 inch
- O.D Screw Diameter: 0.25 to 0.79 inch
- Screw Lead: 0.1 to 3.5433070866141736 inches per
- Screw Type: Lead Screw
-
Supplier: AccuRate/Schenck AccuRate
Description: A standard helix used for most applications. The helix pitch equals the diameter of the helix.
- Features: Other
- Material: Stainless Steel
-
-
Supplier: AccuRate/Schenck AccuRate
Description: Used when you need the larger diameter flights to get cohesive materials to drop into the flights, but has reduced output compared to a full pitch open flight helix. The helix pitch is one half the size of the helix diameter.
- Features: Other
- Material: Stainless Steel
-
Supplier: AccuRate/Schenck AccuRate
Description: Helix has two discharge flights and is used in batching applications to reduce the deviation caused when the flight stops and a small amount of material drops off the end.
- Features: Other
- Material: Stainless Steel
-
Supplier: James Eagen Sons Co.
Description: Ribbon flight conveyor screws consist of sectional flights, buttwelded together to form a continuous helix. Flights are secured to the pipe by supporting legs. Both ends of the pipe are prepared with internal collars and drilling to accept couplings, drive shafts and end shafts. They
- Type: Ribbon Flight
-
Supplier: Flexicon Corporation
Description: Free-flowing and non-free-flowing materials and blends Flexicon flexible screw conveyors (also known as helix conveyors, screw conveyors, spiral conveyors and auger conveyors) offer efficiency and versatility, conveying bulk materials ranging from large pellets to sub-micron
- Conveyor Type: Flexible Screw (Auger) Conveyor
- Features and Options: Portable
-
Supplier: Spiroflow Systems, Inc.
Description: Flexible Screw Conveyors Economical & versatile for a multitude of products & applications. Spiroflow Flexible Screw Conveyors are just that – flexible! They can convey in any direction from horizontal to vertical, routed around fixed obstacles and equipment, and from one room to
- Mass Flow of Material: 0.5000000000000004 to 29.00000000000003 t/hr
- Conveyor Type: Flexible Screw (Auger) Conveyor
- Features and Options: Portable, Sanitary
-
Supplier: Metalfab, Inc.
Description: helix screw rated to convey up to 150 cu. ft./hr. or a 4" diameter helix screw rated to convey up to 450 cu. ft./hr. Engineered with only one moving part, the conveyors are economical to use, easy to clean, and simple to maintain with virtually no process downtime.
- Volume of Material Transported: 2.499996831597221 to 7.499990494791663 ft³/min
- Conveyor Type: Flexible Screw (Auger) Conveyor
- Features and Options: Sanitary
-
Supplier: Contour360º
Description: SOLID CARBIDE SCREW MACHINE REAMERS
- Cutting Diameter: 0.06 to 0.51 inch
- Material: Carbide
- Reamer Type: Chucking Reamer
- Size Units: English / Fractional
-
Description: In contrast, paired screw gears have different helix angles but the same thread hand (follow this link for more technical information about screw gears). Screw gears can be utilized in applications where the input and output shafts neither intersect nor are parallel. We
- Number of Teeth: 20
- Face Width: 25 mm
- Bore Diameter (if applicable): 15 mm
- Features: Helical Teeth, Other Metal
-
Description: In contrast, paired screw gears have different helix angles but the same thread hand (follow this link for more technical information about screw gears). Screw gears can be utilized in applications where the input and output shafts neither intersect nor are parallel. We
- Number of Teeth: 15
- Face Width: 20 mm
- Bore Diameter (if applicable): 10 mm
- Features: Helical Teeth, Other Metal
-
Description: In contrast, paired screw gears have different helix angles but the same thread hand (follow this link for more technical information about screw gears). Screw gears can be utilized in applications where the input and output shafts neither intersect nor are parallel. We
- Number of Teeth: 15
- Face Width: 20 mm
- Bore Diameter (if applicable): 10 mm
- Features: Helical Teeth, Other Metal
-
Description: In contrast, paired screw gears have different helix angles but the same thread hand (follow this link for more technical information about screw gears). Screw gears can be utilized in applications where the input and output shafts neither intersect nor are parallel. We
- Number of Teeth: 10
- Face Width: 20 mm
- Bore Diameter (if applicable): 10 mm
- Features: Helical Teeth, Other Metal
-
Supplier: igus® inc.
Description: With their properties optimized to the plastic nut and lead screw, dryspin® high helix threads offer high efficiency and long service lives. The zero backlash principle with integrated spring pre-load ensures minimal backlash throughout the service life. dryspin® lead screw nuts
- Length: 1.2204731 to 1.8503947 inch
- O.D Screw Diameter: 0.25 to 0.39 inch
- Screw Type: Lead Screw
- Component Type: Nut Only
-
Supplier: Kuriyama of America, Inc.
Description: helix CONSTRUCTION Green, non-food grade, flexible PVC.FEATURES AND ADVANTAGES Helps prevent over bending near the coupling. Helps prevent over bending near the coupling. Cut into approximately 12-inch lengths; screw onto hose at each end. For hoses with a high-profile,
- Type: Band Clamps
- Features: Other
- Material: Plastic
-
Supplier: Kuriyama of America, Inc.
Description: helix CONSTRUCTION Green, non-food grade, flexible PVC.FEATURES AND ADVANTAGES Helps prevent over bending near the coupling. Helps prevent over bending near the coupling. Cut into approximately 12-inch lengths; screw onto hose at each end. For hoses with a high-profile,
- Type: Band Clamps
- Features: Other
- Material: Plastic
-
Supplier: Kuriyama of America, Inc.
Description: GENERAL APPLICATIONS For hoses with a high-profile, counterclockwise helix CONSTRUCTION Clear, food grade, rigid PVC coils.FEATURES AND ADVANTAGES Food grade Helps prevent over bending near the coupling. Cut into approximately 12-inch lengths; screw onto hose at each end. Food grade
- Type: Band Clamps
- Features: Other
- Material: Plastic
-
Supplier: Flexaust
Description: • Rugged polyethylene copolymer hose reinforced with an integral polyethylene helix • Improved double helix design allows for superior flexibility & durability even in sub-zero temperatures • Ideal for waste evacuation, septic pumping & sewer cleaning • Superior abrasion & crush
- Inside Diameter: 3 inch
- Maximum Vacuum: 29 in Hg vac
- Temperature Range: -40 to 140 F
- Specialized Construction: Crush Proof
-
Supplier: WhizCut of Sweden AB
Description: To achieve best performance when threading small parts it is important to choose the correct helix angle of your tool holder. The WhizThread tool holders are available with a 2° and 4° helix angle. The below table shows what tool holder to use depending on what the pitch and diameter
- Projection Length: 4.9212625 to 5.905515 inch
- Type: End Mill Holder
- Live Static: Live / Driven
- Features: Other
-
Supplier: WhizCut of Sweden AB
Description: To achieve best performance when threading small parts it is important to choose the correct helix angle of your tool holder. The WhizThread tool holders are available with a 2° and 4° helix angle. The below table shows what tool holder to use depending on what the pitch and diameter
- Projection Length: 4.9212625 inch
- Type: End Mill Holder
- Live Static: Live / Driven
- Features: Other
-
Supplier: Carr Lane Manufacturing Co.
Description: Special series of double-acting Swing Clamps designed for automated high production. Flange-base version provides many plumbing options, including manifold mounting. Reinforced swing mechanism ensures positive arm position. Extended helix rod for built-in pneumatic or electrical
- Clamping Force: 1,200 to 8,100 lbs
- Clamp type: Hook / Swing Clamp
- Actuation: Hydraulic
- Application: Metalworking
-
Supplier: Cole-Parmer
Description: blower pressures, filter resistance, air velocity, furnace draft, pressure drop across orifice plates, liquid levels with bubbler systems, and pressures in fluid amplifier or fluidic systems. The gauge's motion is damped with high-viscosity silicone fluid. The zero adjustment screw is
- Dial Size: 4 inch
- Type: Differential
-
Supplier: Cole-Parmer
Description: blower pressures, filter resistance, air velocity, furnace draft, pressure drop across orifice plates, liquid levels with bubbler systems, and pressures in fluid amplifier or fluidic systems. The gauge's motion is damped with high-viscosity silicone fluid. The zero adjustment screw is
- Type: Differential
-
Supplier: Cole-Parmer
Description: blower pressures, filter resistance, air velocity, furnace draft, pressure drop across orifice plates, liquid levels with bubbler systems, and pressures in fluid amplifier or fluidic systems. The gauge's motion is damped with high-viscosity silicone fluid. The zero adjustment screw is
- Dial Size: 4 inch
- Type: Differential
-
Supplier: Cole-Parmer
Description: blower pressures, filter resistance, air velocity, furnace draft, pressure drop across orifice plates, liquid levels with bubbler systems, and pressures in fluid amplifier or fluidic systems. The gauge's motion is damped with high-viscosity silicone fluid. The zero adjustment screw is
- Dial Size: 4 inch
- Type: Differential
-
Supplier: Star SU LLC
Description: the helix motion of the cutter spindle (electronic guide) Powerful, uniform linear cutting speed in the cut These sturdy machines are designed to eliminate vibration and preserve alignment over generations of use. The vertical slide is equipped with both rapid traverse and CNC feed in either
-
Supplier: Surface Combustion, Inc.
Description: Furnace Designed Utilizing A Tube With An Internal Helix Which Acts As An Internal Screw Conveyor (Revolving Retort) To Continuously Transport Parts Through Furnace Or Tumble Parts In The Batch Furnace. Units Have Been Provided With Single And Double Retorts. Retort Diameters Available
-
Supplier: Metrohm USA, Inc.
Description: (PEEK) flow chamber equipped with magnetic mount sample holder (a screw version is available on request), screw mount quartz window holder and two different mini tripods. The cell is meant to be used with standard reference electrode having 6 mm in diameter and counter electrode either
-
Supplier: Thyracont Vacuum Instruments GmbH
Description: passive bridge circuits and as sensor for monitoring of vacuum isolations, readout of measurements with VD84. Benefits Economical Pirani sensor Good long time stability Durable sensor, elastic helix filament Filament protected from condensing solvents by a metal screen Sensor pre-adjusted
- Vacuum Range: 0.0009999999989638293 to 750 torr
- Operating Temperature: 50 to 104 F
- Device Category: Sensor
-
Supplier: Richardson RFPD
Description: Low Profile Iridium/GPS Fleet Antenna. Maxtena’s SATFleet Iridium/GPS fleet solution consists of two separate high performance antennas in one compact and secure housing: one helix Iridium enabling Voice and Data and one high gain active GPS antenna. The SATFleet measures 2.4” (61mm) in width
- Primary Frequency Range: 1,565.42 to 1,585.42 MHz
- Gain: 34 dB
- VSWR: 2 :1
- Features: Other Antennas & Arrays
-
Supplier: Novo Precision, LLC
Description: TAK offers only "Precision & Premium Grade" wire straighteners. Our straighteners are ideally suited to remove "cast" or "helix" from round wire as well as flatten strip material. In many cases even strip "camber" can be controlled. TAK has available Precision Wire Straighteners ( PWS ) that
Find Suppliers by Category Top
Conduct Research Top
-
Custom screw threads: What? Why?
To understand why custom threads are employed today we must first consider a brief history of the screw thread. The basic form of a thread had been known certainly since the bronze age and possibly the stone age. Helix decorations have been discovered on prehistoric stone buildings and have been
-
Visumatic: From Zero to Fully Automated Screw Fastening
come in many forms, from tiny watch screws meant for intricate work, to more rough-and-ready helix-cylinders that secure wooden decks. While the basic screw concept has stayed the same for hundreds of years, drive technology has advanced from simple flathead recesses, to hex and torx driving models
More Information Top
-
Experimental investigation of the drag flow assumption in extruder analysis
Effect of core and helix ( screw ) rotution on pump output .
-
Handedness preference and switching of peptide helices. Part II: Helices based on noncoded α ‐amino acids
Ob- viously, the opposite helix screw sense is preferentially adopted when the same residues at the N-terminus are D-configured.
-
Handedness preference and switching of peptide helices. Part I: Helices based on protein amino acids
At this point, it is worth pointing out that the very complex helix screw sense picture exhibited by the versatile system of the β-esters of (L-Asp)n does not occur with the γ-esters of (L-Glu)n [44].
-
Helical Piles: A Practical Guide to Design and Installation Complete Document
Pullout Tests: Multi- Helix Screw Anchors.” report prepared for the Virginia Electric and Power Company, Richmond, VA.
-
Design and Evaluation of a Low Threshold, Porous Tip Lead with a Mannitol Coated Screw‐In Tip (“Sweet Tip”™)
The Sweet Tip^'^ lead is a fixed helix screw - in lead with its helix coated with 25 mg of man- nitol.
-
CATIA V5 - basic course for machine farmers
Helix ( helix .
-
Theory of Concentrated Vortices
In a short expo- sure time, two or three entangled helices screwed and rotating against the flow are observed.
-
The Design of Double-Helix Single-Screw Pump Based on PRO/E
The 3D modeling and virtual assembly of double- helix Screw Pump are established based on Pro/E.
-
Extra-High Strength Anchoring as Applied to Transmission Line Structures
1-2 screw multiple X helix screw multiple helix screw multiple helix screw multiple helix screw multiple helix screw multiple helix screw multiple helix screw multiple helix screw (screw )multiple Ihelix ,screw multiple helix screw multiple helix screw multiple helix screw multiple …
-
Historical Development of Iron Screw-Pile Foundations: 1836–1900
After about 1875 some advances were also made in screw-pile technology by modifying the geometry of the screw blade or by adding additional blades along the shaft in effect to produce a multi- helix screw -pile or by modifying the configuration …
Indicates content that may require registration and/or purchase.