-
Supplier: OMRON Automation and Safety
Description: Magnetically Actuated Safety Interlock Switches Conforms to EN1088, EN292, EN60204-1 UL and C-UL listed Large selection- choose from a large selection of contact configurations housed in plastic to satisfy most application requirements NEMA 6 enclosure enables the MA Series
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: ensuring reliability and purity, this manifold system is essential for processes demanding consistent, high-quality gas delivery. Product Features *Equipped Jewellok pressure regulator and high pressure ball valve *Pressure regulator and pipe through the
- Maximum Pressure: 2,200 to 3,000 psi
- Application: Gas
- Body Material: Stainless Steel
-
Supplier: OMRON Automation and Safety
Description: Universal Tongue-Operated Safety Interlock Switch Conforms to EN1088 Strong and versatile-the compact size of the strong, glass-filled polyester housing allows this popular switch to be used in most applications NEMA 6 enclosure enables the XT5009 to withstand high-pressure
-
-
Supplier: Watts
Description: low-pressure shut down • Permeate water conductivity meter with high-conductivity alarm output • Tank level and pretreatment interlock inputs • High-pressure/high-rejection membranes with 95% minimum average salt rejection • Permeate, reject recycle, and
- Maximum Liquid Flow: 7.5 GPM
- Configuration: System
- Features: Water
-
Supplier: steute
Description: Features/Options Version with higher degree of protection IP 69K: suitable for cleaning with 80 °C hot water at 100 bar pressure at a distance of 100 mm from different directions Thermoplastic enclosure Long life Differential inputs: Induction/Hall sensor operating principle Internal
- Maximum Current: 0.16 amps
- Maximum DC Voltage: 24 volts
-
Supplier: Watts
Description: Corrosion resistant 300psi FRP high pressure membrane housings • Pressure gauges for pre-filter inlet/outlet, membrane feed, and reject water pressure • Low feed water pressure safety switch • Digital microprocessor based controller with delayed auto restart after
- Maximum Liquid Flow: 15 GPM
- Configuration: System
- Features: Water
-
Supplier: Watts
Description: wall mounted support frame • 316L stainless steel 300psi high-pressure membrane housings • Pressure gauges for pre-filter inlet/outlet and membrane feed pressure • Low feed water pressure safety switch • Microprocessor based controller with delayed auto restart
- Maximum Liquid Flow: 3.75 GPM
- Configuration: System
- Features: Water
-
Supplier: Watts
Description: 300psi FRP high pressure membrane housings • Pressure gauges for pre-filter inlet/outlet, membrane feed, and reject water pressure • Low feed water pressure safety switch • Digital microprocessor based controller with delayed auto restart after low pressure
- Maximum Liquid Flow: 30 GPM
- Configuration: System
- Features: Water
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: High-Efficiency Exhaust Gas Scrubber System for Semiconductor and Photovoltaic Hazardous Gas Abatement Solutions The semiconductor and photovoltaic industries rely on complex chemical processes that generate highly toxic and corrosive byproducts. To manage these risks, a
- Application: Gas
- Body Material: Stainless Steel
-
Supplier: Cosen Saws, USA
Description: R-250NC Machine Features Structure • Oversized hydraulic cylinder Blade Drive • Specially designed gearbox for high lateral pressure • Infinitely variable blade speed Blade Guidance & Lubrication System • Carbide blade guides with roller bearings • Rigid guide arm mounted on extra wide
- Cutting Capacity: 9 to 10 inch
- Power Type: AC Power
- Cutting Type: Automatic
- Machine Type: Band Saw
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: initiated by a technician, the system uses integrated pressure switches and flow monitors to guide the process and prevent backflow or cross-contamination. Constructed from electropolished 316L stainless steel, the internal manifold maintains ultra-high purity (UHP) standards
- Application: Gas
- Body Material: Stainless Steel
-
Supplier: Bry-Air, Inc.
Description: listed A totally self-contained unit Insulated Process and Reactivation air flow sectors Rotor with stainless steel flange Dehumidifier Controls and Safeties Differential air pressure switch for proving react air flow High temp safety thermostat Reactivation cool down Electrical
-
Supplier: Newport MKS
Description: can change pressure units, orientation and has access to set point parameters as well as gas type. The display also indicates the status of the available set point relays. Displayed pressure reading from individual sensors or combined reading can be seen from >5 meters away on the
- Features: Digital, Other
- Pressure Measurement: Gauge
-
Supplier: Cosen Saws, USA
Description: Structure • Oversized precision ground, large dual columns • Cross link connecting two columns for enhanced structural strength • Perfect for cutting pipes! Blade Drive • Specially designed gearbox for high lateral pressure • Planetary gearbox provides higher efficiency than
- Cutting Capacity: 31.5 inch
- Power Type: AC Power
- Machine Type: Band Saw, Dual Column Saw
- Material Cut: Metal
-
Supplier: Cosen Saws, USA
Description: Structure • Oversized precision ground, large dual columns • Cross link connecting two columns for enhanced structural strength • High-level cat iron blade wheels ensuring durability and long usage Blade Drive • Specially designed gearbox for high lateral pressure Blade Guidance
- Cutting Capacity: 16.5 inch
- Power Type: AC Power
- Machine Type: Band Saw, Dual Column Saw
- Material Cut: Metal
-
Supplier: Cosen Saws, USA
Description: for high lateral pressure • Infinitely variable blade speed via heavy duty inverter blade drive system • LED speed indicator Blade Guidance & Lubrication System • Hydraulically actuated carbide blade guides with bearing guides • Two addtional guides to support the blade from the top •
- Cutting Capacity: 26 inch
- Power Type: AC Power
- Machine Type: Band Saw, Dual Column Saw
- Material Cut: Metal
-
Supplier: Bartell Machinery Systems, LLC
Description: life and trouble free operation. The high speed rotor sections are fabricated from steel plate that is precision rolled, welded, finished, annealed, machined with extreme accuracy and finally dynamically balanced at the rated speed. The axial force on the rotor is restrained by a large
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: cabinet size Control power supply: 220VAC, 50HZ, 500W, heating power supply: 220VAC, 50HZ, 1-6KW Control cabinet power supply PN2,1/4”MVCJ Purge HPN2,1/4”MVCJ High pressure holding GN2.1/4” MVCJ Vacuum 1/2” MVCJ VENT drain pipe CDA driver, 1/4″ SWG Pneumatic air source OD 150MM, silane
- Application: Gas
- Body Material: Stainless Steel
-
Supplier: Reznor
Description: resiliently isolated venter motor, venter wheel with improved housing, a high temperature limit control, interlock door switch, and a built-in disconnect switch. Sizes 30-125 are equipped with a centrifugal blower and direct drive motor with multispeed taps. Sizes 30 and 45 are capable
- Heating Capacity: 85.14555 kW
- AC Voltage Required: 115 to 575 volts
- Maximum Air Flow: 5,977 SCFM
- Heater Type: Air Heater, Forced Air Heater, Space Heater
-
Supplier: Caterpillar Oil & Gas
Description: for Unattended Operation Pressure switches, mounted on engine, for: – Lube oil pressure at full load below danger level – Low lube oil pressure – Lube oil pressure below danger level – Lube oil pressure prelubrication failed – Low fresh water pressure
- Volt-Ampere: 2,400,000 VA
- Applications: Industrial
- Portability: Permanent
-
Supplier: Caterpillar Oil & Gas
Description: for Unattended Operation Pressure switches, mounted on engine, for: – Lube oil pressure at full load below danger level – Low lube oil pressure – Lube oil pressure below danger level – Lube oil pressure prelubrication failed – Low fresh water pressure
- Volt-Ampere: 3,600,000 VA
- Applications: Industrial
- Portability: Permanent
-
Supplier: Caterpillar Oil & Gas
Description: pressure at engine inlet below danger level – Low fresh water pressure in LT circuit – Low starting air pressure – Low control air pressure engine/shutdown air pressure – Low fuel pressure at engine inlet Switches for: – High lube oil
- Volt-Ampere: 3,200,000 VA
- Applications: Industrial
- Portability: Permanent
-
Supplier: Shimadzu Scientific Instruments, Inc.
Description: Shimadzu's double beam AA-6200 atomic absorption spectrophotometer combines high performance with affordability. The double beam system provides the superior baseline stability expected from high-performance optical systems at an affordable price. Windows®-based software Wizard
- Spectral / Wavelength Range: 190 to 900 nm
- Number of Lamps: 2
- Operating Temperature: 50 to 95 F
- General Features: Alarms, Background Correction, Programmable
-
Supplier: Caterpillar Oil & Gas
Description: for Unattended Operation Pressure switches, mounted on engine, for: – Lube oil pressure at full load below danger level – Low lube oil pressure – Lube oil pressure below danger level – Lube oil pressure prelubrication failed – Low fresh water pressure
- Volt-Ampere: 4,023,000 to 3,600,000 VA
- Applications: Industrial
- Portability: Permanent
-
Supplier: Lift Products, Inc.
Description: With the same key features of the standard Max-Lift Table, The Double High Max-Lift Table offers a solution to those material handling applications with high lift requirements. Additional applications are those in which the platform size must be smaller than what is offered on a single
- Mechanism: Scissor Lift
- Type: Table Lift / Positioner
-
Biological Safety Cabinets - Total Exhaust Biosafety Cabinet, Class II, Type B2 -- LabGard TE NU-560Supplier: NuAire, Inc.
Description: use of an ultra-high efficiency motor to maximize filter life and monolithic silicone-free construction for long product life all for an affordable price. Safety Exhaust Interlock Model NU-560 features an exhaust interlock system that prevents operation of the internal supply
- Inflow Velocity: 105 SFPM
- Cabinet Type: Class II Type B2
-
Supplier: Lift Products, Inc.
Description: wear. Faster stroke speeds than rubber. High chemical resistance. Standard Features Internally mounted 1.5 HP 115/230V-I-60 or 230/460-3-60 intermittent duty TENV super torque motor 115V operating control voltage NEMA constant pressure. Magnet backed up-down push button control station
- Mechanism: Scissor Lift
- Type: Table Lift / Positioner
-
Supplier: Cole-Parmer
Description: shear-sensitive or viscous fluids (up to 10,000 cps) • Interlock switch shuts off power when door is opened • Simple rotor and occlusion bed design allow easier tube loading and prevents ''tubing roll'' during operation Use air-powered drive in locations where electricity is unsafe or
- Maximum Discharge Flow: 11.088 GPM
- Horsepower: 0.75 HP
- Power Source: AC Powered
- Pump Type: Peristaltic Pumps
-
Supplier: Cole-Parmer
Description: shear-sensitive or viscous fluids (up to 10,000 cps) • Interlock switch shuts off power when door is opened • Simple rotor and occlusion bed design allow easier tube loading and prevents ''tubing roll'' during operation Detachable controller with 6-ft (1.9-m) cord mounts on pump or wall •
- Maximum Discharge Flow: 11.088 GPM
- Horsepower: 0.5 HP
- Power Source: AC Powered
- Pump Type: Peristaltic Pumps
-
Supplier: Cole-Parmer
Description: shear-sensitive or viscous fluids (up to 10,000 cps) • Interlock switch shuts off power when door is opened • Simple rotor and occlusion bed design allow easier tube loading and prevents ''tubing roll'' during operation Detachable controller with 6-ft (1.9-m) cord mounts on pump or wall •
- Maximum Discharge Flow: 11.088 GPM
- Horsepower: 0.5 HP
- Power Source: AC Powered
- Pump Type: Peristaltic Pumps
-
Supplier: Lift Products, Inc.
Description: longer than lifetime lubricated bearings. Easily serviced. 15 Min. Motor Intermittent duty. Able to be run for 15 minutes of every hour. Suitable for medium and high cycle applications. Trapped Rollers Captured 'Lift-Lok' secures top and base leg rollers and allows for easy maintenance access
- Mechanism: Scissor Lift
- Type: Table Lift / Positioner
-
Supplier: Enervex, Inc.
Description: CASV/CASI, Chimney Automation System™ Sustainable Advantages Economical. Over a 15-year period a typical demand-controlled MODS-system serving 4 high-efficiency boilers in a 20-story building costs 50% less to operate than a combined system without demand-control. Most of these savings are
-
Supplier: Marposs Corp
Description: part tested, the following data can be stored on the local storage of the IPC: Test date and time Result (good or reject) Actual test pressure value Leak value Test parameters (test pressure and reject limit) A periodic test of the seals and instrumentation integrity will be performed
Find Suppliers by Category Top
Featured Products Top
-
/closed signaling. For more advanced indication the AZM300 is also available with serial diagnostics. The AZM300 housing is made of ECOLAB approved materials and is sealed to IP69K standards – a viable solution for use in hygienic or outdoor environments where high temperature and high pressure wash (read more)
Browse Mechanical Safety Interlock Switches Datasheets for Schmersal Inc. -
-based cleaning agents. The switch and matching coded actuator are also IP69K rated for use in high-temperature (176°F) and high-pressure (1450 psi) wash down applications. This switch is also available with concealed mounting to offer a continuous smooth surface without visible screws (read more)
Browse Noncontact Safety Interlock Switches Datasheets for Schmersal Inc. -
target actuator which is taught in during the first start-up; The “I2” version allows the teach-in process to be repeated, allowing replacement of a lost or damaged actuator. The non-contact sensing allows for longer switch life. Since there are no moving parts there is little to (read more)
Browse Noncontact Safety Interlock Switches Datasheets for Schmersal Inc. -
Rated, making it suitable for high temperature, high pressure washdown applications in the food & beverage, pharmaceuticals, and medical industries. Universal Mounting plates The AZM40 is designed to be mounted on standard 40mm profiles with no overhang. For (read more)
Browse Mechanical Safety Interlock Switches Datasheets for Schmersal Inc. -
uniquely matching actuator is supplied with the switch, as standard actuators will not work. Schmersal is the only manufacturer which offers electromechanical solenoid interlocks with high coding levels. (read more)
Browse Mechanical Safety Interlock Switches Datasheets for Schmersal Inc. -
The AZM201 is a combination of solenoid interlock and electronic safety sensors, with a door handle actuator. It is an update of our AZM200 solenoid lock, using an RFID sensor for actuator detection, which has all the same non-contact advantages but can offer High level coding to ISO 14119 (read more)
Browse Noncontact Safety Interlock Switches Datasheets for Schmersal Inc. -
4000 Pressure Switches convert a positive or negative pressure signal (range 2” W.C. to 100 (read more)
Browse Pressure Switches Datasheets for Tecmark Corporation -
We pioneered the safety hinge switch in 1996 because we found safety hinge switches offer pivotal benefits: - Simple to integrate into the machine because they replace normal hinges. - No worry over misalignment of the guard door and frame. - High protection against tampering because (read more)
Browse Mechanical Safety Interlock Switches Datasheets for Schmersal Inc. -
The Telemecanique Sensors XCSE7312 is a heavy-duty safety interlock switch designed to monitor and lock access doors, protective covers, gates, and other movable machine guards. It belongs to the Telemecanique Safety (read more)
Browse Motor Speed Controllers Datasheets for ERSAELECTRONICS PTE. LTD. -
High safety and PL e with just one flexLock, thanks to coding options, manipulation protection and two different locking principles. Product Manager Pavel Gerasimov from SICK shows how you (read more)
Browse Mechanical Safety Interlock Switches Datasheets for SICK
More Information Top
-
Guidelines for Design Solutions for Process Equipment Failures
… M W of 35 psig) A Automatic fwed water spray fire protection system The rupture disk is provided with a burst disk detector (with an audible alarm), which is also connected to a high- high pressure switch interlocked with an isolation valve …
-
https://customer.honeywell.com/resources/techlit/TechLitDocuments/70-0000s/70-8227.pdf
… of the process cycle. d Whenever the normal fuel pressure to the pressure regulator immediately upstream from the safety shutoff valve exceeds the design limits of the burner system, a high pressure switch shall be provided and interlocked with the burner system’s …
Indicates content that may require registration and/or purchase.