-
Supplier: Florite International, Inc.
Description: The 900 Series is an economic one loop microcomputer-based instrument incorporating user selectable digital and analog inputs, as well as analog and relay outputs. Other 900 Series features include .005% high accuracy PID, batch, and dose control functions. Additionally, the 900 Series
- Number of Inputs: 1 inputs
- Number of Control Outputs: 1 outputs
- Accuracy: 0.005 ±% FS
- Control Signal: Analog Voltage, Current Loop, Network / Fieldbus Output, Serial / Digital, Switch / Relay Output
-
Supplier: Bourns, Inc.
Description: Precision potentiometers are designed for control applications where accuracy and high-reliability is important. These devices are available in conductive plastic, wirewound or Hybritron® element types, and in various sizes. Both single-turn and multiturn models are available.
- Maximum Angular Measurement: 1,080 to 3,600 degrees
- Operating Temperature: -85 to 257 F
- Technology: Potentiometer
- Classification: Sensor Element / Chip
-
Supplier: Bourns, Inc.
Description: Precision potentiometers are designed for control applications where accuracy and high-reliability is important. These devices are available in conductive plastic, wirewound or Hybritron® element types, and in various sizes. Both single-turn and multiturn models are available.
- Maximum Angular Measurement: 320 to 350 degrees
- Operating Temperature: -85 to 257 F
- Output: Analog Voltage
- Technology: Potentiometer
-
-
Supplier: Honeywell Sensing & IoT
Description: Honeywell MKV Potentiometers offer a cost effective way of obtaining high accuracy, long life position feedback. Honeywell has many years of experience in successfully providing high reliability/high performance products to the military and aerospace industries and
- Linearity: 1 ±% Full Scale
- Operating Temperature: -85 to 257 F
- Features: Linear Potentiometer
-
Supplier: Honeywell Sensing & IoT
Description: Honeywell MKV Potentiometers offer a cost effective way of obtaining high accuracy, long life position feedback. Honeywell has many years of experience in successfully providing high reliability/high performance products to the military and aerospace industries and
- Linearity: 0.5 ±% Full Scale
- Operating Temperature: -85 to 257 F
- Features: Linear Potentiometer
-
Supplier: Honeywell Sensing & IoT
Description: Honeywell MKV Potentiometers offer a cost effective way of obtaining high accuracy, long life position feedback. Honeywell has many years of experience in successfully providing high reliability/high performance products to the military and aerospace industries and
- Linearity: 0.5 ±% Full Scale
- Operating Temperature: -85 to 257 F
- Features: Linear Potentiometer
-
Supplier: Honeywell Sensing & IoT
Description: Honeywell MKV Potentiometers offer a cost effective way of obtaining high accuracy, long life position feedback. Honeywell has many years of experience in successfully providing high reliability/high performance products to the military and aerospace industries and
- Linearity: 0.5 ±% Full Scale
- Operating Temperature: -85 to 257 F
- Features: Linear Potentiometer
-
Supplier: Kelly Pneumatics, Inc.
Description: Pressure Control Available High Volume Outlet Flow Capability Electronic Performance Feedback Excellent Resolution and Repeatability Pressure Range -14.7 to 98 PSI Pressure Accuracy +/- 2% or less (Full Span) Linearity +/- 1% or less (Full Span) Response Time less than 250 milliseconds
- Pressure Rating: -14.7 to 98 psi
- Number of Ports/Ways: 2
- Media Temperature: 0 to 150 F
- Number of Positions: 2
-
Supplier: Kollmorgen Corporation
Description: The EC5 Series provides our most robust line of electric cylinders for very heavy thrust loads. Precision-rolled ball screw types yield quiet operation, low backlash and high accuracy, with a selection of motor-to-screw reduction types. Exceptionally durable bearing and drive housings
- Stroke or X-Axis Travel: 1.968505 to 59.05515 inch
- Rated Speed: 52.5 in/sec
- Rated Force: 5,620 lbs
- Lead: 0.3937007874015748 to 1.2598425196850394 inches per
-
Supplier: Acromag, Inc.
Description: rewiring Pluggable terminals for convenient wiring High accuracy, linearity, stability, and reliability User-selectable filtering (none, low, med., high) Fast response (as low as 21ms) Supports normal or reverse-acting output Selectable upscale or downscale operation for sensor
- Operating Temperature: -40 to 176 F
- Vibration Rating: 4 g
- Shock Rating: 25 g
- User Interface: Computer Programmable
-
Supplier: Gantner Instruments, Inc.
Description: Electromagnetic Compatibility according to EN61000-4 and EN55011 Power supply 10 … 30 VDC Key Features 2 high galvanic isolated input channels: voltage, current, Pt100, potentiometer, full- and half bridges, IEPE, isolation voltage 1200 VDC permanent Signal conditioning: linearization,
- Analog Input Channels: 2 #
- Sampling Frequency: 100 kHz
- Resolution: 24 bits
- Accuracy: 0.05 % FS
-
Supplier: Betatronix LLC
Description: infinite resolution and Betatronix can build single-turn molded conductive plastic potentiometers with the same accuracy as multi-turn. However, for special applications where multi-turn potentiometers must be used and where the poor reliability of a wirewound
- Tolerance: 0.05 to 0.1 +/- %
- Operating Temperature: -65 to 125 C
- Dielectric Strength: 1,000 kilovolts
- Category / Application: Aerospace, Automotive, Current Sensing Resistor, Dynamic Braking Resistor, Fusible Resistor, General Use, Harmonic Filter Resistor, High-Current Resistor, High-Frequency Resistor, High-Voltage Resistor, Industrial, Medical, Power Resistor, Precision Resistor, Railway Resistor, Surge Resistor,
-
Supplier: Betatronix LLC
Description: infinite resolution and Betatronix can build single-turn molded conductive plastic potentiometers with the same accuracy as multi-turn. However, for special applications where multi-turn potentiometers must be used and where the poor reliability of a wirewound
- Tolerance: 0.05 to 0.1 +/- %
- Operating Temperature: -65 to 125 C
- Dielectric Strength: 1,000 kilovolts
- Category / Application: Aerospace, Automotive, Current Sensing Resistor, Dynamic Braking Resistor, Fusible Resistor, General Use, Harmonic Filter Resistor, High-Current Resistor, High-Frequency Resistor, High-Voltage Resistor, Industrial, Medical, Power Resistor, Precision Resistor, Railway Resistor, Surge Resistor,
-
Supplier: Betatronix LLC
Description: infinite resolution and Betatronix can build single-turn molded conductive plastic potentiometers with the same accuracy as multi-turn. However, for special applications where multi-turn potentiometers must be used and where the poor reliability of a wirewound
- Tolerance: 0.05 to 0.1 +/- %
- Operating Temperature: -65 to 125 C
- Dielectric Strength: 1,000 kilovolts
- Category / Application: Aerospace, Automotive, Current Sensing Resistor, Dynamic Braking Resistor, Fusible Resistor, General Use, Harmonic Filter Resistor, High-Current Resistor, High-Frequency Resistor, High-Voltage Resistor, Industrial, Medical, Power Resistor, Precision Resistor, Railway Resistor, Surge Resistor,
-
Supplier: Dataforth Corporation
Description: High, Low, High-High and Low-Low alarms provide essential monitoring and warning functions to ensure optimum process flow and fail-safe applications. Hardware low-pass filtering in each channel provides rejection of 50 and 60Hz line frequencies. Field I/O connections are made
- Analog Input Channels: 6 #
- Operating Temperature: -40 to 185 F
- Form Factor: DIN Rail
- Application: General Lab and Industrial
-
Supplier: Acromag, Inc.
Description: thermistor/rheostat inputs Customizable thermistor linearization table with preset curves for popular resistances 1500V isolation between input/output circuits Space-saving 12.5mm (0.5 inch) unit with pluggable terminals for convenient wiring High accuracy, linearity, stability, and
- Operating Temperature: -40 to 176 F
- Vibration Rating: 4 g
- Shock Rating: 25 g
- User Interface: Computer Programmable
-
Supplier: NOSHOK, Inc.
Description: High accuracy (±0.1%), 2-wire loop-powered 4 mA to 20 mA output, Linearized output to temperature, Input RTD PT100 with 3-wire compensation, Analog design, potentiometer adjustable, Factory calibrated for fixed range, Metal housing, Fits standard heads, Optional model is fully
- Reference Resistance: 100 Ohms
- Output: Analog Current (e.g., 4-20 mA), Analog Voltage
- Reference Material: Platinum
- Sensor Connection: Terminal Block
-
Supplier: Infineon Technologies AG
Description: potentiometers: No mechanical abrasion, resistant to humidity, temperature, pollution and vibration Linear and angular position sensing in automotive and industrial applications with highest accuracy requirements Suited for ASIL applications such as pedal position, throttle
- Features: Magnetic Sensor, Other
- Standards and Certifications: RoHS Compliant
- Package / Mounting: Surface Mount (SMD)
- Packing Method: Tape Reel
-
Supplier: Infineon Technologies AG
Description: XENSIV(TM) - TLE4998S8 Linear Hall sensor for linear and angular position sensing The linear Hall IC TLE4998S8 has been designed specifically to meet the requirements of highly accurate angle and position detection. The sensor provides a digital SENT signal based on the SAE
- Features: Magnetic Sensor, Other
- Standards and Certifications: RoHS Compliant
- Package / Mounting: Surface Mount (SMD)
- Packing Method: Tape Reel
-
Supplier: Infineon Technologies AG
Description: XENSIV(TM) - TLE4998P8 Linear Hall sensor with digital temperature and stress compensation The linear Hall IC TLE4998P8(D) has been designed specifically to meet the requirements of highly accurate angle and position detection. The sensor provides a digital PWM signal, which is well
- Features: Magnetic Sensor, Other
- Standards and Certifications: RoHS Compliant
- Package / Mounting: Surface Mount (SMD)
- Packing Method: Tape Reel
-
Supplier: Infineon Technologies AG
Description: Robust replacement of potentiometers: No mechanical abrasion, resistant to humidity, temperature, pollution and vibration Linear and angular position sensing in automotive and industrial applications with highest accuracy requirements Suited for ASIL applications such as pedal
- Features: Magnetic Sensor, Other
- Standards and Certifications: RoHS Compliant
- Package / Mounting: Surface Mount (SMD)
- Packing Method: Tape Reel
-
Supplier: Edmund Optics Inc.
Description: High Accuracy, Compact Designs Easy to Use Integrated Motor and Controller Easily Configurable in X-Y and X-Y-Z Configurations These computer controlled High Precision Motorized Stage Systems offer four travel distances ranging from 25 - 200mm. The optional manual control
- Stroke or X-Axis Travel: 3.93701 inch
- Rated Speed: 0.275590551181102 in/sec
- Carriage Load: 8.82 lbs
- Orientation: Horizontal
-
Linear Slides and Linear Stages - 25mm Travel Motorized Stage System with Manual Control -- NT68-636Supplier: Edmund Optics Inc.
Description: High Accuracy, Compact Designs Easy to Use Integrated Motor and Controller Easily Configurable in X-Y and X-Y-Z Configurations These computer controlled High Precision Motorized Stage Systems offer four travel distances ranging from 25 - 200mm. The optional manual control
- Stroke or X-Axis Travel: 0.9842525 inch
- Rated Speed: 0.275590551181102 in/sec
- Carriage Load: 8.82 lbs
- Orientation: Horizontal
-
Supplier: Richardson RFPD
Description: direction Features Contactless angular position Design optimized linearity High accuracy Low cost, low power Self diagnosis feature User has complete control over signal evaluation Reliable SO8-Package High rotational speed possible Extended operating temperature range (-40 C to
- Sensor Technology: Hall Effect Position Sensor
-
Supplier: Kelly Pneumatics, Inc.
Description: Kelly Pneumatics, Inc. introduces an electronic pressure relief valve for high flow applications. This valve offers high-resolution pressure chamber control for applications that require high volume, relieving flow performance. Well used in applications that need to sustain a
- Pressure Rating: 1 to 98 psi
- Media Temperature: 0 to 150 F
- Number of Ports/Ways: 2
- Number of Positions: 2
-
Supplier: Knick Interface LLC
Description: systems, or for similar critical tasks. As a rule, high demands are placed on function, accuracy, flexibility, and electrical safety. Rotary motion can be measured with potentiometers configured as angle sensors, ranslational motion with linear potentiometers as
- Operating Temperature: 32 to 149 F
- Outputs: Current Loop (e.g., 4-20 mA), Voltage
- Form Factor: DIN Rail
- Features: Other
-
Supplier: Gantner Instruments, Inc.
Description: filtering, galvanic isolation & signal/sensor conditioning per channel Key Features 4 Universal analog input channels: voltage, current, resistance, potentiometer, RTD (Pt100 / Pt1000), thermocouple, strain gage High-accuracy digitization: 24-bit ADC, 20 kHz sample rate per
- Analog Input Channels: 4 #
- Sampling Frequency: 20 kHz
- Resolution: 24 bits
- Accuracy: 0.05 % FS
-
Supplier: Cirrus Logic, Inc.
Description: high-frequency energy output FOUT can be used for calibration. The CS5462 allows for direct configuration of pulse-output format, pulse-output frequency, current channel input range, high-pass filter option and on-chip calibration. The CS5462 offers excellent temperature stability for
- Input (Supply) Voltage: 5 volts
- Package / Mounting: Through Hole Technology (THT)
-
Sensor Transmitters - Javelin 2-Wire Isolated Transmitter, Universal Input, 4-20mA Output -- JavelinSupplier: Define Instruments
Description: programming of the Javelin in less than a minute, with no input signal or power supply required. At a glance: 2-wire universal input: Accepts mA, V, mV, RTD, TC and potentiometer signals 4–20mA current loop output Isolation between input and output High Accuracy 0.03%
- Inputs / Channels: 1 #
- Operating Temperature: -4 to 131 F
- User Interface: Computer Programmable
- Outputs: Current Loop (e.g., 4-20 mA), Relay, Voltage
-
Supplier: ValueTronics International, Inc.
Description: potentiometers may alternately be used for output control.) Metering: Voltmeter and ammeter are standard. Accuracy is 2% of full scale Voltage Monitor Terminal: Permits remote monitoring of output voltage, stepped down by ratio shown. Accuracy is 2% of maximum rated output
- DC Output Power: 60.00000000000001 watts
- Type: DC Power Supply
-
Supplier: Piezo-Metrics
Description: performance in the field with a battery life of up to 5 years, by ‘powering down’ between transmissions or ‘powering off’ completely. The T24-ACMi is powered by a pair of alkaline ‘AA’ cells and is environmentally sealed to IP67. The high accuracy, low noise measurement electronics
-
Supplier: Piezo-Metrics
Description: Also offers the option to fit wired completion resistors allowing a strain input to be either full, half or quarter bridge input. The high accuracy, low noise measurement electronics deliver high resolution, low drift results which can be user calibrated over 9 points to enable
-
Supplier: Laurel Electronics LLC
Description: duplicate the high performance (high accuracy and high read rate) and extensive programmable features of Laureate 1/8 DIN digital panel meters, counters, and timers. They utilize the same signal conditioners boards, much of the same firmware, and Laurel's free
- Operating Temperature: -40 to 158 F
- Outputs: Current Loop (e.g., 4-20 mA), Voltage
- Form Factor: DIN Rail
- Excitation & Features: Voltage Excitation Supply
Find Suppliers by Category Top
Featured Products Top
-
ATG1 series is the all-in-one type of linear gauge. A magnetic resistance element and magnetic tape are mounted inside the sensor. The tape is magnetized with the same pitch of N and S pole precisely. The magnetic resistance element detects the magnetic fields on the tape and LSI converts the measured values into pulse output.? (read more)
Browse Linear Encoders Datasheets for Exsenco, LLC -
High Accuracy Linear Gauge ATG1 series is (read more)
Browse Level Sensors Datasheets for Exsenco, LLC -
ATG1 series is the all-in-one type of linear gauge. A magnetic resistance element and magnetic tape are mounted inside the sensor. The tape is magnetized with the same pitch of N and S pole precisely. The magnetic resistance element detects the magnetic fields on the tape (read more)
Browse Linear Position Sensors Datasheets for Exsenco, LLC -
achieve high precision and greatly enhanced moving accuracy while carrying loads in all directions. Hiwin Corporation offers a variety of linear guideway series, each featuring different options for sizes, loading capacity, accuracy, and more. (read more)
Browse Linear Slides and Linear Stages Datasheets for HIWIN Corporation -
Linear guideways provide linear motion by re-circulating rolling elements between a profiled rail and a bearing block. The coefficient of friction on a linear guideway is only 1/50 compared to a traditional slide. With these features, a linear guideway can achieve high precision and greatly (read more)
Browse Linear Bearings Datasheets for HIWIN Corporation -
This ASIC sensor from Fujikura comes with a calibrated, temperature-compensated output in various pressure ranges from 0-25 kPa up to 0-1000 kPa. The most significant advantage of this part is the extremely high accuracy of 1.5% full-scale. Aggressive pricing for volume (read more)
Browse Pressure Sensors Datasheets for Angst+Pfister Sensors and Power -
Enhanced Flexibility with Knick Special Products – P42100D3 High Accuracy DC Voltage Transducer One way that Knick looks to bring additional value to our Customers is through product customization. This flexibility with product modification (read more)
Browse Electrical Voltage Sensors Datasheets for Knick Interface LLC -
offset with two push buttons and status LEDs to get the most accuracy and flexibility for your application’s travel length. LS1 Series’ non–contact inductive technology & delivers long life even in high vibration environments. Special features (read more)
Browse Linear Position Sensors Datasheets for Novotechnik U.S., Inc. -
precision and reliability. The spline shaft facilitates additional machining and high accuracy because of a round shaft shape. Since the spline shaft is also machined by cylindrical grinding, it has a high sealing performance and a well-balanced structure that reduces the vibration and noise during (read more)
Browse Ball Splines Datasheets for Isotech, Inc. -
Yaskawa linear motors are directly coupled to the load, achieving high positioning accuracy and repeatability with smooth motion up to 5 m/s. All Yaskawa linear motors are plug-and-play compatible with the Sigma-7 and Sigma-5 SERVOPACKS for best-in-class performance. Second (read more)
Browse Linear Motors Datasheets for Yaskawa America, Inc. - Motion Division
More Information Top
-
DEMONSTRATIONS
Measurements are carried out on photographs or projected images using a calliper gauge connected to a high - accuracy linear potentiometer .
-
A travelling microscope unit with semi-automatic digital output
Abstract A standard Pye two-component travelling micro- scope has been fitted with potentiometers of high linear accuracy which convert the lead screw positions into d.c. voltage signals.
-
A simple low-temperature goniometer head
Abstract A standard Pye two-component travelling micro- scope has been fitted with potentiometers of high linear accuracy which convert the lead screw positions into d.c. voltage signals.
-
The Design and Improvement of High Voltage Side Circuit in Electronic Current Transformer
The standard voltage is obtained by potentiometer and high accuracy DC linear power.
-
A highly-underactuated robotic hand with force and joint angle sensors
First, potentiometers offer a very linear characteristic and high accuracy (as demonstrated sensor;3 –ball bearing; 4 – thrust in the following section).
-
An Automatic Power Spectrum Computer
…deflection tubes as the square law multivibrator and the rate of integration, and in the element.2 These tubes follow a square law characteristic original unit was controlled by a linear potentiometer . to a high degree of accuracy over a wide dynamic…
-
Bursting strength tester. (New Products).(James H. Health and Company's TruBurst tester)(Brief Article)(Product Announcement) - Mechanical Engineering-CIME | H...
Using a high -acceleration linear potentiometer , the unit can measure distention to an accuracy of [+ or -]0. …
-
A bridge for measuring the a.c. parameters of point-contact transistors
For ease and rapidity in measuring transistor parameters to moderate accuracy (5 %), it has been found convenient to use high -grade linear wire potentiometers for the variable-resistance elements .
-
An Automatically Recording Electrical Sorption Balance
If the potentio- meter is close-wound with high grade resistance wire, it is found that the resistance is linear to an accuracy at least as good as that obtaining in other parts of the apparatus.
-
Beam Instrumentation and Diagnostics
To achieve high accuracy in the absolute determination of the x-coordinates, the use of absolute angular encoders, instead of linear potentiometers or incremental encoders is recommended.
Indicates content that may require registration and/or purchase.