-
Supplier: J.S.T. Corporation
Description: This connector is board-to-board connector that the flat horizontal connection between boards enables in electronic equipment. For SMT type of high-density 1.27mm pitch, the rating current of industry leading 1.0A has been enabled. This
- Voltage Rating: 50 volts
- Current Rating: 1 amps
- Features: Board-to-Board Connector
-
Supplier: TE Connectivity
Description: Mounting Type : Board Mount PCB Mount Alignment : Without PCB Mount Retention : Without Operation/Application Circuit Application : Signal Packaging Features Packaging Method : Tube Product Type Features Connector & Contact Terminates To : Printed Circuit Board
- Current Rating: 1 amps
- Contact Pitch: 2.539998628400741 mm
- Number of Contacts: 40 #
- Features: Board-to-Board Connector
-
Supplier: Win Source Electronics
Description: Thickness - Mating: 762 nm Contact Resistance: 12 mΩ Contact Current Rating: 2 A Height: 5.03 mm Plating: Gold Categories: Rectangular - Board to Board Connectors Contact Shape: Square Insulation Resistance: 5 GΩ Alternative Parts (Cross-Reference):
- Voltage Rating: 250 volts
- Current Rating: 2 amps
- Number of Contacts: 30 #
- Contact Pitch: 2.54 mm
-
-
Supplier: J.S.T. Corporation
Description: VU connector is small type 3.96mm pitch PC board connector for large current and has the high reliability in a power supply circuit, considering the fully shrouded connector header structure against "vibrating connector" and "distored extraction".
- Voltage Rating: 250 volts
- Current Rating: 5 amps
- Connector Type: Wire-to-Board Connector
-
Supplier: TE Connectivity
Description: AMPOMATOR lead making machines. Packaging Features Packaging Method : Reel Packaging Quantity : 15000 Product Type Features Applied Pressure : High Connector & Contact Terminates To : Wire & Cable Connector System : Cable-to-Cable Sealable : No Termination Features
- North American (AWG): 22 to 26 AWG
- International (mm2): 0.12 to 0.4 mm2
-
Supplier: JC Cherry, Inc.
Description: Battery Connector, Small size for PC Board Mount 2.5mm Pitch High Current Type 5A High Durability Type Using the high-performance alloy compliant material acc. to Japan automobile technical standards. Base on the high strength, it has excellent
- Current Rating: 5 amps
- Features: Board-to-Board Connector
- Geometry: Straight
-
Supplier: JC Cherry, Inc.
Description: Battery Connector, PC Board Mount 4.0mm Pitch Max Stroke 2.5mm High Current Type 5A High Durability Type
- Current Rating: 3 amps
- Features: Board-to-Board Connector
- Geometry: Right Angle
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1348620-1869800 Category: Connectors, Interconnects - Terminal Blocks - Wire to Board Series: COMBICON MKKDSH Positions Per Level: 3 Number of Levels: 1 Pitch: 0.197" (5.00mm) Color: Green Features: High Wire Entry Level Package: Bulk Wire Gauge:
- Current Rating: 15 amps
- Contact Pitch: 5.003797297949459 mm
- Connector Type: Wire-to-Board Connector
-
Supplier: Aratas America LLC
Description: Medium/High-Current Connectors Conform to DIN Standards. DIN 41612 compliance ensures full interchangeability. Sufficient creepage distance for medium/high-current and high-voltage circuit applications.
- Voltage Rating: 380 to 500 volts
- Current Rating: 6 amps
- Number of Contacts: 48 #
- Contact Pitch: 5.08 mm
-
Supplier: Sealevel Systems, Inc.
Description: environments. The high-current Form C relays can switch up to 6A loads at 250VAC and 100VDC. Form C relays can be wired for either normally open or normally closed operation. Field wiring is made easy via removable 3.5mm terminal blocks. The SeaI/O-520M-OEM is powered from your
- Operating Temperature: 32 to 158 F
- Features: AC Current Input, DC Current Input, DC Voltage Input
- Data Acquisition: I/O Module
- Isolation: Isolated Digital Input
-
Supplier: VAST STOCK CO., LIMITED
Description: Power to the Board UPM EXPANDED PIN ASY HIGH CURRENT
-
Supplier: Amphenol Communications Solutions
Description: WTB FAN BOARD SIDE CONNECTOR, 2.54 pitch BMI high current WTB FAN header 1X6 pin, Amphenol is one of the leading manufacturers of Fan connectors. Contact us today for more details of Fan connector, part number G861A06111D1HR
- Contact Pitch: 2.54 mm
- Features: Header Connector
- Connector Type: Wire-to-Board Connector
-
Supplier: Infineon Technologies AG
Description: Infineon's BCR430U is used as an LED driver IC on this LED lighting board with eight LEDs. It regulates the LED current in standalone operation without any external power transistor. The LED current level can be adjusted from 5mA up to 100mA connecting a high ohmic
- Category: Development Board
- Features: Other
-
Supplier: Richardson RFPD
Description: device. The provided jumpers short the package pin to ground for logic low. When the jumper is removed, the pin is pulled up to VDD for logic high. When the jumper is in place, 3 µA of current will flow through the 1 MΩ pull up resistor. This extra current should
- Category: Development Board
-
Supplier: Amphenol PCD
Description: almost all existing contacts on the market can be adapted to our connector. Let’s maximize the PC board capabilitties! A unique connector range, both hybrid and modular Cost effective, easy to install, highly reliable More current through each contact
- Current Rating: 5 amps
- Number of Contacts: 10 to 170 #
- Contact Pitch: 1.9050000000000002 to 2.54 mm
- Features: Board Mount Connector, Board-to-Board Connector, Military Connector, Modular Connector and RJ Connector, Wire-to-Board Connector
-
Supplier: ACCES I/O Products, Inc.
Description: (DAC) outputs DAC error calibration 16 high-current Digital I/O lines 16-bit programmable counter/timer FACTORY OPTIONS A/D FIFO up to 32k samples Factory input range / gain of 1-100 Model LPCI-AIO16A provides 500k samples/second, with 16-bit resolution, for the board’s
- Analog Input Channels: 16 #
- Digital I/O Channels: 16 #
- Sampling Frequency: 500 kHz
- Resolution: 16 bits
-
Supplier: Sealevel Systems, Inc.
Description: high-current Form C relays can switch up to 6A loads at 250VAC and up to 5A at 60VDC. Form C relays can be wired for either normally open or normally closed operation. The SeaI/O-520E-OEM is powered from your 9-30VDC source, or select from a variety of Sealevel power
- Operating Temperature: 32 to 158 F
- Features: AC Current Input, DC Current Input, DC Voltage Input
- Network Options: Ethernet
- Data Acquisition: I/O Module
-
Supplier: Smiths Interconnect, a Molex company
Description: VME64x connectors are not only robust, but also mechanically compliant with IEEE-1101.2 - 1992, supporting the premier embedded bus architecture. Additionally, their rugged aluminum frames contain condition cooling and keying features to ensure proper mating. The VME64X is a
- Features: Board-to-Board Connector
-
Supplier: Smiths Interconnect, a Molex company
Description: for ease of maintenance. Features & Benefits High density signal PCB connectors Pin size/current: 0.6mm/4 amp; 1.905mm pitch 20 to 303 contact positions
- Features: Board Mount Connector, Board-to-Board Connector, Military Connector
-
Supplier: Newark, An Avnet Company
Description: RECEPTACLE HOUSING FOR 2P HIGH CURRENT D
-
Supplier: ACCES I/O Products, Inc.
Description: stationary systems. All ACCES USB products are compatible with USB 2.0 and most fall into the highest-speed category of this specification. These boards are excellent for easy installation into OEM equipment and eliminate the labor required with traditional plug-in boards. No screws,
- Data Acquisition: Data Acquisition Computer Board, Output Module
- Host Connection: USB
-
Description: Covers a group of related two-part connectors for printed boards and cable connectors associated with printed backpanels. The group covers high-density connectors having up to 96 miniature contacts for low-voltage applications, connectors having up
-
Supplier: SAE International
Description: operates at either 20 V to 600 volts regardless of the current applied or any current greater than or equal to 80 A regardless of the voltage applied.. These procedures are applicable only to terminals used for In-Line, Header, and Device Connectors and for
-
Supplier: CSA Group
Description: considered as being in accordance with the IECQ System, nor shall they be so described. The complete requirements for the printed board connectors described herein should correspond to this blank detail specification and the current issues of IEC 61076-1 and IEC 61076-4.
-
Description: IEC 61076-4-105:1995 is a detail specification. A complete connector consists of a fixed connector and a free connector. The fixed connector is mounted vertically or at a right angle to the printed circuit board. The free connector is terminated
-
Supplier: CSA Group
Description: IEC 61076-4-105:1995 is a detail specification. A complete connector consists of a fixed connector and a free connector. The fixed connector is mounted vertically or at a right angle to the printed circuit board. The free connector is terminated
-
Description: features Applies to groups of related two-part connectors for use with printed boards. They range from connectors with high contact density for low-voltage applications to connectors for heavy currents and high voltages having fewer
-
Supplier: CSA Group
Description: IEC 60603-2:1995 applies to groups of related connectors for use with printed boards. They range from connectors with high contact density for low-voltage applications (Styles B and C) to connectors for heavy currents and high voltages
-
Supplier: Amgis Toroidal Power Products, LLC
Description: Current transformers (CTs), often called instrument transformers, are used for measurement of electrical currents. A current transformer produces a reduced current accurately proportional to the current in the circuit (1/N x I), which can be conveniently
- Impedance Ratio: 500 to 2,500 :1
- Operating Temperature: -40 to 120 C
- Features: 50 / 60 Hz, AC, Other
- Mounting: Chassis Mount, Dish / Disk Mount
-
Supplier: Mill-Max Mfg. Corp.
Description: offering two new connector sets: a five pin, compact cable-to-board socket and header and a 40 pin board-to-board header and socket combination. The five pin connectors have two contacts for power and three for signal, the 40 pin connectors
- Contact Plating: Gold Plating
- Product Type: IC Headers
- RoHS Compliant: RoHS Compliant
- Mounting: Through-hole
-
Supplier: e-con Systems™ Inc
Description: Houses e-CAM55_CUMI0521_MOD - 5.0 MP Camera Module with S-mount lens holder Multi board solution High-speed MIPI CSI-2 interface to connect with the CPU Plugs in Diamond Systems FLOYD carrier board containing Jetson Xavier™ NX modules. Frame Rate: Resolutions - UYVY VGA
- Horizontal Resolution: 2,592 lines
- Maximum Frame Rate: 30 to 100 fps
- Operating Temperature: -22 to 158 F
- Vertical Resolution: 1,944 lines
-
Supplier: e-con Systems™ Inc
Description: solution comes ready to be evaluated with the FLOYD carrier board with the necessary software. The solution allows customers to connect upto three 4-lane MIPI camera modules on FLOYD carrier board housing NVIDIA Jetson Xavier™ NX. This helps to overcome the
- Horizontal Resolution: 1,920 lines
- Maximum Frame Rate: 60 to 120 fps
- Operating Temperature: -22 to 158 F
- Vertical Resolution: 1,200 lines
-
Supplier: ELMA Electronic Inc.
Description: Extensive on-board temperature, voltage and current monitoring and logging capabilities Board Management Control on IPMC bus (VITA 46.11) On-board Elapsed Time Indicator Debug facilities through AURORA and JTAG on-board connector Interfaces (available with
- CPU Speed: 1,800 MHz
- RAM: 12,000 MB
- Flash Memory (RAM): 256,000 KB
- Communication Networks: Ethernet
-
Supplier: ACCES I/O Products, Inc.
Description: stationary systems. All ACCES USB products are compatible with USB 2.0 and most fall into the highest-speed category of this specification. These boards are excellent for easy installation into OEM equipment and eliminate the labor required with traditional plug-in boards. No screws,
- Number of Counters: 6
- Computer Bus: USB
-
Supplier: ACCES I/O Products, Inc.
Description: Features Ethernet 10/100 RJ45 connector for interfacing to CPU or network 48 or 24 channel high-current TTL digital I/O lines Compatible with industry standard I/O racks such as Grayhill, Opto 22, Western Reserve Controls, etc. Eight-bit ports software selectable for
- Digital I/O Channels: 48 #
- Operating Temperature: 32 to 158 F
- Features: Application Software Included, Other
- User Interface: Computer Programmable
Find Suppliers by Category Top
Featured Products Top
-
Harness Board Components: From Nail Clips or Test Terminals to Harness Board Nails or Accessories! Nail Clip Test Terminals (read more)
Browse Board Mount Connectors Datasheets for E-Z-HOOK, a division of Tektest, Inc. -
Select the Right Connector for Every Application In small-pitch wire-to-board designs, similar-looking connectors can hide big differences in (read more)
Browse Wire to Board Connectors Datasheets for Win Source Electronics -
product lines and solutions available at Heilind: Busbar Connectors & Cable Assemblies – for high current power delivery. Sentrality Pin & Socket – self-aligning busbar-to-board & board-to-board power interconnects. PowerWize – high (read more)
Browse Board to Board Connectors Datasheets for Heilind Electronics, Inc. -
transferring. These new connectors are designed to provide ideal low profile circuit linkage and minimal footprint for high-density, high current PCB packages on power and aluminum backplanes. All PCB soldering applications, including reflow, may be utilized Manufactured from (read more)
Browse Board to Board Connectors Datasheets for Keystone Electronics Corp. -
Hirose Connectors for Industrial and Robotics Applications As industrial automation and robotics continue to advance, the need for compact, reliable, and high-performance connectivity solutions becomes critical. Hirose offers an extensive portfolio of connectors (read more)
Browse Wire to Board Connectors Datasheets for Heilind Electronics, Inc. -
made with high quality materials including LCP and PBT housings, brass terminals, and gold plating for contact areas. For more information about the Hirose GT50 Series Wire-to-Board Connectors, and to shop available inventory, please visit (read more)
Browse Wire to Board Connectors Datasheets for Heilind Electronics, Inc. -
Insulation-Piercing Harness Board Connector The 8507 insulation-piercing harness board connector accepts wire diameters up to (read more)
Browse Board Mount Connectors Datasheets for E-Z-HOOK, a division of Tektest, Inc. -
Rego's high speed board-to-board mezzanine connectors are designed for the expansion of function or input output ports where signal integrity is essential. 0.635mm Pitch Part Numbers - 635009100S500ZR / 635010100S500ZR Features & Benefits (read more)
Browse Electrical Connectors Datasheets for Rego Electronics Inc. -
Phoenix Contact’s FINEPITCH connector series provides board-to-board solutions for signal and data transmission, allowing several PCB orientations, stack heights, and numbers of positions in a compact 0.8 mm or 1.27 mm pitch. The FINEPITCH FP 0.8 product (read more)
Browse Power Connectors Datasheets for DigiKey -
like a nail or used in predrilled holes and breadboards. Harness board nails are available in various sizes, from 1.25" to 5" in length and with varying diameters. Shown is the 82-2 (read more)
Browse Board Mount Connectors Datasheets for E-Z-HOOK, a division of Tektest, Inc.
Conduct Research Top
-
Standard Circuit Board Micro-D Connectors Solve Density and Signal Performance Needs for High Speed Digitization
A design solution using Micro-D and or Nano-D connectors provide a SWAP type upgrade to existing board layouts and insures needed real estate between leads to maintain impedance control, or current carrying trace widths.
-
display-controller sensor for boom of excavator
functions such as short circuit, instantaneous high voltage, polarity, swell, and communication abnormal alarm, which is suitable for various harsh industrial environments.Product reliability and stability use industrial grade MCU, three protective PCB board, imported cable, wide temperature metal casing