-
Supplier: ZAGO Manufacturing Company, Inc.
Description: switches, toggle switches and rotary switches against external degradation due to gaseous or fluid pressure, dust, dirt, oil, wind, chemicals or moisture. Switches lacking our protective coverings are likely to rapidly become ineffective as a result of corrosion
- Features: EMI / RFI Shielded, Rated for Military Applications (MIL-SPEC)
- Boot Style: Full Boot
- Switch Configuration: Rotary
-
Supplier: Ohmite Manufacturing Co.
Description: It can be difficult controlling high current levels. Ohmite makes it easy with Power Tap Switch line of rotary switches. Ohmite power Tap Switches are constructed to provide dependable, convenient operation. All Ohmite tap switches, from 15 to 100 amps, have
- Angle Between Positions: 15 degrees
- Maximum Current Rating: 20 amps
- Maximum AC Voltage Rating: 150 volts
- Maximum DC Voltage Rating: 20 volts
-
Supplier: Allied Electronics, Inc.
Description: 1000 VAC Dielectric Strength, Solder Lug Terminal Style, 42 Series Multi-Deck Rotary Switches Satisfies high current board level applications Standard, adjustable stop unsealed style 50 Milliohms maximum contact resistance. 1000 Megohms minimum insulation resistance.
-
-
Supplier: Allied Electronics, Inc.
Description: 1000 VAC Dielectric Strength, Solder Lug Terminal Style, 42 Series Multi-Deck Rotary Switches Satisfies high current board level applications Standard, adjustable stop unsealed style 50 Milliohms maximum contact resistance. 1000 Megohms minimum insulation resistance.
-
Supplier: Allied Electronics, Inc.
Description: 1000 VAC Dielectric Strength, Solder Lug Terminal Style, 42 Series Multi-Deck Rotary Switches Satisfies high current board level applications Standard, adjustable stop unsealed style 50 Milliohms maximum contact resistance. 1000 Megohms minimum insulation resistance.
-
Supplier: Allied Electronics, Inc.
Description: Heavy-Duty Limit Switch, 10 A Rated Current, Zinc Die-Cast Housing Material Wide variety of operating heads Field adjustable operating modes, for reduced inventory Convenience of on-the-spot adjustment instructions Complete choice of circuitry and electrical rating options These
-
Supplier: Betatronix LLC
Description: Resistance Range: 0.20% to 5.0% Primarily manufactured with wirewound resistance elements, multi-turn potentiometers came into being because they offered better resolution and, in turn, better linearity. That benefit is less significant now, because today's non-wirewound resistance elements offer
- Tolerance: 0.05 to 0.1 +/- %
- Operating Temperature: -65 to 125 C
- Dielectric Strength: 1,000 kilovolts
- Category / Application: Aerospace, Automotive, Current Sensing Resistor, Dynamic Braking Resistor, Fusible Resistor, General Use, Harmonic Filter Resistor, High-Current Resistor, High-Frequency Resistor, High-Voltage Resistor, Industrial, Medical, Power Resistor, Precision Resistor, Railway Resistor, Surge Resistor,
-
Supplier: Time Mark Corporation
Description: Model 27 True RMS Current Monitor has a display that shows the current with an accuracy of +/- 0.5%. The display is updated every second and re-initialized every 30 seconds. Model 27 has a rotary encoder with switch on the unit. By pressing the encoder switch for more than 5
- Measuring Range: 0.5 to 1,200 amps
- Input Voltage: 600 volts
- Frequency Range: 50 to 400 Hz
- Accuracy: 0.5 %FS
-
Supplier: Newark, An Avnet Company
Description: Seco-Larm SS-090-2H0 Tubular Key Lock Switch - High Security; Product Range:-; Contact Configuration:SPST; Switch Operation:On-Off; Switch Terminals:Quick Connect, Solder; Contact Current Max:2A; Contact Voltage AC Nom:
-
Supplier: Exsenco, LLC
Description: parallel output. ◆ High resolution The resolution is 0.022 degree per bit approximately. ◆ High accuracy The accuracy of angular position output is less than 1 degree.
- Operating Temperature: -4 to 176 F
- Output: Current, Voltage
- Body Shape: Cylindrical
- Features: DC Powered
-
Supplier: J&S Machine, Inc.
Description: machine. In between you will find 12 models with a variety of configurations to place the CNC machine offerings at over 50 models. The YLM CNC product line has a reputation for long lasting machine life, heavy construction, high volume production, and part to part reliability and
- Max. Round Size: 0.236 to 0.315 inch
- Max. Bending Angle: 190 degrees
- Power: Hydraulic
- Type: Rotary Draw / Mandrel
-
Supplier: DigiKey
Description: High Current Switches
- Maximum Current Rating: 300 amps
- Operating Temperature: -40 to 185 F
-
Supplier: Radwell International
Description: (PRICE/EA) IC, HIGH SIDE POWER SWITCH, SOT223-4; POWER LOAD SWITCH TYPE:HIGH SIDE; CURRENT LIMIT:2.2A; DISTRIBUTION SWITCH CASE STYLE:SOT-223; NO. OF. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Littelfuse, Inc.
Description: This pass-thru stud boasts high installation torque values to allow the use of large cable sizes for high current applications. Stud caps are included to protect from accidental shorts.
- Maximum Current Rating: 5 amps
- Actuator Material: Metallic
- Terminal Type: Screw Terminals
- Construction: Single Deck
-
Supplier: Littelfuse, Inc.
Description: This pass-thru stud boasts high installation torque values to allow the use of large cable sizes for high current applications. Stud caps are included to protect from accidental shorts.
- Maximum Current Rating: 5 amps
- Actuator Material: Metallic
- Terminal Type: Screw Terminals
- Construction: Single Deck
-
Supplier: Littelfuse, Inc.
Description: This pass-thru stud boasts high installation torque values to allow the use of large cable sizes for high current applications. Stud caps are included to protect from accidental shorts.
- Maximum Current Rating: 10 amps
- Actuator Material: Metallic
- Terminal Type: Screw Terminals
- Construction: Single Deck
-
Supplier: Win Source Electronics
Description: Manufacturer: Omron Electronics Inc-EMC Div Win Source Part Number: 1102185-SS-5GL2 Packaging: Bulk Termination Style: Solder Lug Current Rating: 5A (AC), 4A (DC) Ingress Protection: IP40 Voltage Rating - AC: 125V Voltage Rating - DC: 30V Mounting: Chassis Mount Circuit: SPDT Switch Function:
- Features: Rotary Limit Switch
-
Supplier: Littelfuse, Inc.
Description: This product is not recommended for new designsThis pass-thru stud boasts high installation torque values to allow the use of large cable sizes for high current applications. Stud caps are included to protect from accidental shorts. "
- Maximum Current Rating: 10 amps
- Actuator Type: Keylock
- Terminal Type: Screw Terminals
- Construction: Single Deck
-
Supplier: Betatronix LLC
Description: precision conductive plastic potentiometers. We can supply single- or multi-pole, single- or multi-position, positive detented "on-off" rotary switches, high-current (10 amp) cam-actuated microswitches, and lower current printed circuit board-type switches
- Maximum Angular Measurement: 55 to 350 degrees
- Mechanical Range: 70 to 360 degrees
- Accuracy: 5 to 0.2 ±% Full Scale
- Operating Temperature: -65 to 125 F
-
Supplier: Schaltbau GmbH
Description: S860 Series keylock switches are fitted with S800 a Series snap-action switches, which have a current rating of 10 A. The S800 a is a Form C SPDT snap-action switch with double-break contacts and positive opening operation, which ensures the failsafe disconnection of the
- Maximum AC Voltage Rating: 400 volts
- Actuator Type: Keylock
-
Supplier: Clark Solutions
Description: electro-magnetic drive is frictionless and high efficiency. The electronic controller has continuous ramp speed control between 1100 and 3500 rpm. Motor speed can be set via dip switches, which can be set manually or remotely or can be controlled by a proportional feedback loop,
- Maximum Discharge Flow: 4.402867533333334 GPM
- Power Source: AC Powered
- Pump Type: Magnetic Drive Pumps, Positive Displacement Pumps, Rotary Vane Pumps
- Pump Housing Material: Stainless Steel
-
Supplier: CARLO GAVAZZI Automation Components
Description: They are developed in order to be used for following operations: Presence/Absence Positioning and travel limit Objects passing/counting High mechanical resistance Degree of protection IP66 Aluminum body Positive Opening Operation Minimum Actuation Force/Torque Minimum Force to achieve
- Maximum Current Rating: 10 amps
- Maximum AC Voltage Rating: 24 to 400 volts
- Maximum DC Voltage Rating: 24 to 250 volts
- Operating Temperature: -25 to 70 C
-
Supplier: Kaeser Compressors, Inc.
Description: More air for your money Kaeser screw blowers use up to 35 percent less energy than conventional rotary blowers and even achieve significant energy savings compared to currently available screw blowers. The combination of a blower airend with high efficiency Sigma profile rotors,
- Air Flow Rate: 448 to 2,542 SCFM
- Environment: Clean Air / Gas
- Product Form: Packaged (Complete System)
- Applications / Use: Pressure / Pressurization Blower
-
Supplier: CARLO GAVAZZI Automation Components
Description: working on dangerous machines, by opening the control circuit. Withdrawal of key by opening the mobile protector, causes immediate stopping of the machine drive. Specific limit switches ideal for monitoring and protection of light industrial machines without inertia, equipped with angular
- Maximum Current Rating: 10 amps
- Maximum AC Voltage Rating: 500 volts
- Operating Temperature: -25 to 70 C
- Total Travel: 90 degrees
-
Supplier: ZAGO Manufacturing Company, Inc.
Description: ahead in current scientific research and development to continue providing customers with the most advanced products. How It Works Our switch boots are molded silicone coverings used to protect electronic devices with push button switches, toggle switches and rotary
- Features: EMI / RFI Shielded, Rated for Military Applications (MIL-SPEC)
- Boot Style: Full Boot
- Switch Configuration: Rocker
-
Supplier: RAFI GmbH & Co. KG
Description: Mechanical engineering SPECIAL FEATURES Suitable for high currents (max. 250 V/4 A) Silver contacts with self-cleaning snap-action contact bridge for safe switching DESIGN Mounting hole diameter 16.2 mm 3 collar shapes – also rectangular 20 different actuating and indicator elements
- Angle Between Positions: 90 degrees
- Mechanical Life: 50,000 cycles
- Maximum Current Rating: 4 amps
- Maximum AC Voltage Rating: 250 volts
-
Supplier: Knick Interface LLC
Description: applications) EN 50121-1, EN 50121-3-2; EN 61326-1 EMC for railway applications and industrial applications EN 50153 Protective measures against electrical hazards (contact protection through protective covers; housing IP protection: IP54 high-voltage side, IP33 low-voltage side) EN 50124-1,
- Voltage: 4,800 volts
- Power Requirements: AC Powered, DC Powered
- Electrical Output: Analog Current, Analog Voltage
-
Supplier: ZAGO Manufacturing Company, Inc.
Description: switches and rotary switches against external degradation due to gaseous or fluid pressure, dust, dirt, oil, wind, chemicals or moisture. Switches lacking our protective coverings are likely to rapidly become ineffective as a result of corrosion and degradation. Our boots
- Operating Temperature: -93 to 400 F
- Features: EMI / RFI Shielded, Rated for Military Applications (MIL-SPEC)
- Boot Style: Full Boot
- Switch Configuration: Pushbutton
-
Supplier: Cole-Parmer
Description: • Rotary encoder control allows precise voltage and current setting • Automatic constant voltage and constant current crossover operation • Save up to 3 user-defined voltage and current presets for quick recall • Analog remote control function • Remote sensing terminal
- DC Output Voltage: 1 to 60 volts
- DC Output Power: 900.0000000000016 watts
- Type: DC Power Supply
- Technology: Switching
-
Supplier: Cole-Parmer
Description: • Rotary encoder control allows precise voltage and current setting • Automatic constant voltage and constant current crossover operation • Save up to 3 user-defined voltage and current presets for quick recall • Analog remote control function • Remote sensing terminal
- DC Output Voltage: 1 to 16 volts
- DC Output Power: 960.000000000002 watts
- Type: DC Power Supply
- Technology: Switching
-
Supplier: Cole-Parmer
Description: • Rotary encoder control allows precise voltage and current setting • Automatic constant voltage and constant current crossover operation • Save up to 3 user-defined voltage and current presets for quick recall • Analog remote control function • Remote sensing terminal
- DC Output Voltage: 1 to 32 volts
- DC Output Power: 960.000000000002 watts
- Type: DC Power Supply
- Technology: Switching
Find Suppliers by Category Top
Featured Products Top
-
E-Switch introduces the LS25 Series, a high-current snap action switch designed for durability and reliable performance. UL listed and rated at 25A, 125/250VAC, it features a SPDT momentary circuit, long mechanical life of 1,000,000 cycles, and IP40 protection against dust. The LS25 (read more)
Browse Pushbutton Switches Datasheets for New Yorker Electronics Co., Inc. -
NKK is proud to see our S822 High Capacity Toggle Switch integrated into leading hydraulic generator systems — powering the move toward greener, more efficient mobile energy solutions. With its robust design and reliable high-current (read more)
Browse Rocker Switches Datasheets for NKK Switches -
NKK Switches expands its rotary switch lineup with the launch of the ultra-thin FD01 and FD02 Series, engineered to meet the demands of today’s compact electronic designs. With profiles as low as 3.1mm and footprints of just 7.2mm (FD01) and 7.7mm (FD (read more)
Browse DIP Switches Datasheets for New Yorker Electronics Co., Inc. -
We are excited to announce the launch of the Series FD01 and FD02 Ultra-Thin DIP Rotary Switches. The Series FD01 and FD02 stand out with their compact dimensions of 7.2mm and 7.7mm square, respectively, combined with a low-profile height of just 3.1 to 3.3mm. These ultra-thin dimensions make (read more)
Browse Rotary Switches Datasheets for NKK Switches -
The Series FD01 and FD02 stand out with their compact dimensions of 7.2mm and 7.7mm square, respectively, combined with a low-profile height of just 3.1 to 3.3mm. These ultra-thin dimensions make them perfectly suited for high-density mounting, addressing the growing need for space-saving yet (read more)
Browse Rotary Switches Datasheets for NKK Switches -
Vishay’s new VO1400AEFTR and VO1401AEFTR solid-state relays provide optically isolated, high-performance switching in a compact SOP-4 package. These SPST-NO relays feature input-to-output isolation of 3750VRMS and are designed for clean, bounce-free switching in industrial and (read more)
Browse Solid State Relays Datasheets for New Yorker Electronics Co., Inc. -
. Applications: Widely used in motor drivers, inverters, switching power supplies, avionics, and semiconductor device testing, aligning with the high frequency AC DC current probe and Micsig precision current probe keywords. (read more)
Browse Electrical Test Probes Datasheets for TPS Elektronik GmbH -
Description Current compensated choke 1-phase choke THT-terminals Flange for mounting onto printed circuit board Unique Selling Proposition Compact size and light weight Open design for (read more)
Browse Inductors, Coils, and Chokes Datasheets for SCHURTER Inc -
Overview of RF High?Speed Rotary Joint Slip Ring Our high?speed radio frequency rotary joints are precision coaxial microwave components designed for 360° uninterrupted rotating equipment, solving stable high?frequency signal transmission challenges in rotating (read more)
Browse RF Transistors Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
accessories including Auxiliary Limit Switches, NEMA 7 and 9, Timers, Modulating Controls, and Continuous Position Indication. The DE Series actuators are compact, providing a high output-to-size ratio. In addition, the DE Series has a multitude of features not normally found in this class of (read more)
Browse Electric Valve Actuators Datasheets for DynaQuip Controls
More Information Top
-
Journal of Spacecraft and Rockets > Spacecraft and mission design for the SP-100 flight experiment
…System for a Mid-1990's Reference Mission," AIAA Paper 87-1037, May 1987.19 Dawe, R. H., Arnett, J.C., Bunker, E. R., Jr., Lane, F. L., and Lewis, J. C., "High Voltage, High Current Rotary Switch Develop- ment—FY73," Jet…
-
Characteristics of CVD silicon oxide films: Effect of discharge form on formation and properties of films
…required voltage can be obtained by a square-pulse voltage generator (in this study, a positive electrode pulse was used with a fixed frequency of 250 Hz) configured with a high -voltage direct current circuit and a rotary spark gap switch [10].
-
Journal of Spacecraft and Rockets > Bipolar nickel-cadmium cells for high-energy pulses.
Fig. 4 High - current , low-voltage discharge apparatus and rotary switch .
-
Protection scheme of a charging and discharging system for a 500 kJ capacitor bank
The crowbar is made of a large- current and high -voltage rotary arc-gap (RAG) switch , a low-rating diode stack, cur- rent-limiting elements, a self-trigger, and a crowbar resistor.
Indicates content that may require registration and/or purchase.