Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: AVX Corporation
Description: High Voltage High value, low leakage and small size are difficult parameters to obtain in capacitors for high voltage systems. AVX special high voltage MLC capacitors meet these performance characteristics and are designed for applications such as snubbers
- DC Rated Voltage Range (WVDC): 3,000 to 100,000 volts
- Features: Automotive, Heavy Duty / Electric Power Capacitors, High Voltage Capacitor, Power Capacitors, Power Supply
- Lead Style: Axial Leads, Radial Leads
- Dielectric: Ceramic
-
Supplier: Knowles
Description: A range of ultra stable Hi Q, low ESR porcelain capacitors with high self-resonance combined with established reliability. Description Ceramic Capacitors SMD Compatibility Stable TC NP0 Low ESR, High Q Capacitance range 0.2 - 2200 pF Operating Range
- Capacitance Range: 0.00000020000000000000002 to 0.0022 microF
- DC Rated Voltage Range (WVDC): 50 to 1,000 volts
- Operating Temperature: -55 to 125 C
- Insulation Resistance: 1,000,000 Mohms
-
Supplier: Accuris
Description: STANDARD TEST METHOD FOR EFFECTIVE SERIES RESISTANCE (ESR) AND CAPACITANCE OF MULTILAYER CERAMIC CAPACITORS AT HIGH FREQUENCIES
-
-
Supplier: Knowles
Description: A range of ultra-stable Hi Q, low ESR porcelain capacitors with high self-resonance combined with established reliability. Description High Q Porcelain Capacitors SMD Compatibility Positive TC “P90” Low ESR, High Q Capacitance range 0.1 - 5100 pF
-
Supplier: Accuris
Description: Standard Method of Test for Effective Series Resistance (ESR) and Capacitance of Multilayer Ceramic Capacitors at High Frequencies
-
Supplier: ASTM International
Description: Test Method for Effective Series Resistance (ESR) and Capitance of Multilayer Ceramic Capacitors at High Frequencies (Withdrawn 1994)
-
Supplier: Knowles
Description: leads, depending on your application. Description Porcelain Capacitors • Zero TC • Low Noise Low ESR, High Q High Self-resonance Established Reliability Capacitance range 0.1pF to 5.1nF
- Capacitance Range: 0.00000010000000000000001 to 0.0051 microF
- Capacitance Tolerance: 10 (+/- %)
- DC Rated Voltage Range (WVDC): 50 to 7,200 volts
- Applications: Bypass Capacitors, RF / Microwave Capacitors
-
Supplier: Knowles
Description: flatter performance curves and reduced losses at higher frequencies. An extended operating temperature range of -55°C to +150°C accommodates modern high density micro electronics requirements. This range of high frequency capacitors is suitable for many applications where
-
Supplier: KEMET Electronics Corporation
Description: in a wide range of sizes, KEMET MLCCs offer very low equivalent series resistance (ESR), exhibit excellent high frequency characteristics and are extremely reliable. KEMET is driving ceramic capacitor technology advancement, resulting in smaller case sizes, better
- Capacitance Range: 0.0000005 to 100.00000000000001 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 10 to 250 volts
- Operating Temperature: -55 to 125 C
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1339584-HQCEMA220JAT6A Category: Capacitors - Ceramic Capacitors Series: Hi-Q® Features: High Q, Low Loss, Ultra Low ESR, High Voltage Package: Tray Size / Dimension: 0.380" L x 0.380" W (9.65mm x 9.65mm) Applications: RF, Microwave,
- Capacitance Range: 0.000022000000000000003 microF
- Capacitance Tolerance: 5 (+/- %)
- DC Rated Voltage Range (WVDC): 7,200 volts
- AC Rated Voltage (WVAC): 7,200 volts
-
Supplier: Richardson RFPD
Description: ATC 800B Series, NPO Ceramic, High RF Power, Ultra-Low ESR, Multilayer Capacitors
- Capacitance Range: 0.000001 microF
- DC Rated Voltage Range (WVDC): 500 volts
- Dielectric: Ceramic
- Technology: Multilayer
-
Supplier: Allied Electronics, Inc.
Description: KEMET's High Voltage Surface Mount Capacitors are designed to withstand high voltage applications. They offer high capacitance with low leakage current and low ESR at high frequency. The capacitors have pure tin(Sn) plated external electrodes for good
-
Supplier: Allied Electronics, Inc.
Description: KEMET's High Voltage Surface Mount Capacitors are designed to withstand high voltage applications. They offer high capacitance with low leakage current and low ESR at high frequency. The capacitors have pure tin(Sn) plated external electrodes for good
-
Supplier: DigiKey
Description: CAP ULTRA-LOW ESR 0201 C0G NP0
- Capacitance Tolerance: 1 (+/- %)
- DC Rated Voltage Range (WVDC): 25 volts
- AC Rated Voltage (WVAC): 25 volts
- Operating Temperature: -55 to 125 C
-
Supplier: Samsung Electro-Mechanics
Description: These MLCCs can be used in high frequency. They consist of a ceramic body and an electrode made of copper and plated with nickel and tin. High Q and low ESR characteristics allow application of the products in high frequencies. In particular, as they suffer no
- Capacitance Range: 0.00000020000000000000002 to 220.00000000000003 microF
- DC Rated Voltage Range (WVDC): 25 to 250 volts
- Dielectric: Ceramic
- Capacitance Type: Fixed
-
Supplier: Frontier Electronics Corp.
Description: Frontier's H series of High-Q, multi-layer ceramic capacitors have been designed for extremely reliable and robust performance up to 1GHz. Frontier's H Series exhibits High-Q values and low ESR values. These qualities make the H series ideally suited for
- Capacitance Range: 0.00000020000000000000002 to 0.0033000000000000004 microF
- Capacitance Tolerance: 0.05 (+/- %)
- DC Rated Voltage Range (WVDC): 50 to 630 volts
- Capacitance Type: Fixed
-
Supplier: Frontier Electronics Corp.
Description: Frontier's M series of Ultra High-Q, multi-layer ceramic capacitors have been designed for extremely reliable and robust performance above 1GHz. Frontier's M Series exhibits Ultra High-Q values and low ESR values. These qualities make the M series ideally suited
- Capacitance Range: 0.00000010000000000000001 to 0.001 microF
- Capacitance Tolerance: 0.05 (+/- %)
- DC Rated Voltage Range (WVDC): 25 to 500 volts
- Capacitance Type: Fixed
-
Supplier: RCD Components, Inc.
Description: LOW CAPACITANCE, HIGH FREQUENCY Industry’s widest range and lowest prices: 0201 to 3035 size, .47pF to 100uF, 6.3V to 4KV (up to 20KV custom available) New X5R high-capacitance dielectric offers lower impedance and ESR (especially at higher frequencies), at lower cost &smaller
- Capacitance Range: 0.00000047000000000000005 to 100.00000000000001 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 6.3 to 4,000 volts
- Operating Temperature: -55 to 125 C
-
Supplier: Allied Electronics, Inc.
Description: KEMET's High Voltage Surface Mount Capacitors are designed to withstand high voltage applications. They offer high capacitance with low leakage current and low ESR at high frequency. The capacitors have pure tin(Sn) plated external electrodes for good
-
Supplier: Allied Electronics, Inc.
Description: KEMET’s 250 VDC or Tip & Ring MLCC capacitors are designed and rated for telecommunication ringer circuit where the capacitor is used to block -48 to -52 Volt DC of line voltage and pass a 16-25 Hz AC signal pulse of 70 Vrms to 90 Vrms. The surface mount ceramic
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1uF, 1000V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1uF, 1000V, Ceramic Capacitors. This
- Capacitance Tolerance: 10 (+/- %)
- DC Rated Voltage Range (WVDC): 1,000 volts
- Dissipation Factor: 2.5 %
- Dielectric: Ceramic
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 82pF, 4000V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 82pF, 4000V, Ceramic Capacitors. This
- Capacitance Tolerance: 5 (+/- %)
- DC Rated Voltage Range (WVDC): 4,000 volts
- Dielectric: Ceramic
- Configuration / Form Factor: Leaded Capacitor
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.01uF, 1000V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.01uF, 1000V, Ceramic Capacitors.
- Capacitance Tolerance: 10 (+/- %)
- DC Rated Voltage Range (WVDC): 1,000 volts
- Dielectric: Ceramic
- Configuration / Form Factor: Leaded Capacitor
-
Supplier: Microchip Technology, Inc.
Description: TTL logic-compatible enable pin. When disabled, power consumption drops nearly to zero. The MIC5252 also works with low-ESR ceramic capacitors, reducing the amount of board space necessary for power applications, critical in handheld wireless devices. Key features include
- Output Voltage (Volt): 1.8 to 4.75 volts
- Input Voltage (VIN): 6 volts
- Features: Other
- Package Type: SOT23
-
Supplier: Microchip Technology, Inc.
Description: Over-Temperature Protection Pin Compatible Upgrade for Bipolar Regulators Stability with Low-ESR Ceramic Capacitors
- Output Voltage (Volt): 1.8 to 3 volts
- Input Voltage (VIN): 6 volts
- Features: Other
- Package Type: SC-70, SOT23
-
Supplier: Microchip Technology, Inc.
Description: logic-compatible enable pin. When disabled, power consumption drops to nearly zero. The MIC5259 also works with low-ESR ceramic capacitors, reducing the amount of board space necessary for power applications; a critical issue in handheld wireless devices. Key features include
- Output Current (IOUT): 0.3 amps
- Dropout Voltage (VD): 0.3 volts
- Features: Other
-
Supplier: Microchip Technology, Inc.
Description: Sleep Mode: Typically 10μA Silent Mode: Typically 47μA Very Low Current Consumption at Low Supply Voltages (2V < VVS < 5.5V): Typically 130μA MLC (Multi-Layer Ceramic) Capacitor with 0Ω ESR ATA663354: VVCC=5.0V±2% Sleep Mode: VCC Is Switched Off VCC Undervoltage Detection with
- Features: Other, Switching Regulator
-
Supplier: ROHM Semiconductor GmbH
Description: BD3021HFP is a regulator IC with integrated WDT (Watch Dog Timer), high output voltage accuracy ±2.0% and 80µA (typ.) low circuit current consumption. These are supports usage of low ESR ceramic capacitor for output stability. They can be a stable power supply for any
- Regulated Output Voltage (Volt): 5 volts
- Output Current (IOUT): 0.5 amps
- Operating Temperature: -40 to 125 C
- Features: Other
-
Supplier: ROHM Semiconductor USA, LLC
Description: BD3021HFP is a regulator IC with integrated WDT (Watch Dog Timer), high output voltage accuracy ±2.0% and 80µA (Typ) low circuit current consumption. These are supports usage of low ESR ceramic capacitor for output stability. They can be a stable power supply for any
- Regulated Output Voltage (Volt): 5 volts
- Output Current (IOUT): 0.5 amps
- Operating Temperature: -40 to 125 C
- Input Voltage (VIN): 5.6 to 36 volts
-
Supplier: Trigon Components, Inc.
Description: SERIES CPD DESCRIPTION Chip, Medium / High Voltage CAPACITANCE RANGE 100pF to 1.2uF VOLTAGE RATING 100VDC to 2000VDC OPERATING TEMPERATURE -55 to +125? PACKAGE SMD 0805 to 2220 FEATURE - Low ESR and Low Tan d - Excellent DC Bias - Provide Good Ripple Characteristic - Excellent
- Capacitance Range: 0.0001 to 1.2 microF
- DC Rated Voltage Range (WVDC): 100 to 2,000 volts
- Operating Temperature: -55 to 125 C
- Packing Method: Bulk Pack, Tape Reel
-
Supplier: ROHM Semiconductor USA, LLC
Description: BD3010AFV is a regulator with an integrated WDT (Watch Dog Timer), a high output voltage accuracy of ±2.0% and a low circuit current consumption of 80μA (Typ). BD3010AFV is suitable to use with low ESR ceramic capacitor to attain good output stability. BD3010AFV also
- Regulated Output Voltage (Volt): 5 volts
- Output Current (IOUT): 0.2 amps
- Operating Temperature: -40 to 125 C
- Input Voltage (VIN): 5.6 to 36 volts
-
Supplier: ROHM Semiconductor GmbH
Description: low ESR ceramic capacitors are sufficiently applicable for the output phase compensation.
- Regulated Output Voltage (Volt): 5 volts
- Output Current (IOUT): 0.05 amps
- Operating Temperature: -40 to 125 C
- Features: Other
-
Supplier: Richardson RFPD
Description: ATC introduces its new family of RF surface mount inductor components, intended to complement its high frequency ultra low ESR capacitor products. The WL Series Wire Wound Chip Inductor Products have been designed to provide excellent performance at competitive prices. This
- Inductance Range: 0.39000000000000007 microH
- DCR: 1.8 ohms
- Rated DC Current: 290 milliamps
- SRF: 560 MHz
-
Supplier: Renesas Electronics Corporation
Description: response. An external compensation pin gives the user greater flexibility in setting frequency compensation allowing the use of low ESR Ceramic output capacitors.brbr When shut down, it draws 1µA of current and can operate down to 2.3V input supply. These features, along with
- Regulated Output Voltage (Volt): 1.1 to 24 volts
- Output Current (IOUT): 2 amps
- Quiescent Current (IQ): 0.0007 amps
- Input Voltage (VIN): 2.3 to 6 volts
-
Supplier: Renesas Electronics Corporation
Description: The ISL78219 is a high frequency, high efficiency current-mode control non-synchronous step-up voltage regulator operated at a constant PWM switching frequency. It has an internal 4.0A, 120mO low-side MOSFET and can deliver high output current and efficiency over 90%. The
- Regulated Output Voltage (Volt): 2.53 to 24 volts
- Output Current (IOUT): 2 amps
- Quiescent Current (IQ): 0.0000001 amps
- Input Voltage (VIN): 2.3 to 6 volts
Find Suppliers by Category Top
Featured Products Top
-
Samwha presents its ultra high voltage MLCCs, engineered for applications demanding exceptional reliability such as aerospace, network equipment, and hybrid electric vehicles (HEVs). These capacitors feature specially designed internal and external structures that deliver excellent electrical (read more)
Browse Ceramic Capacitors Datasheets for New Yorker Electronics Co., Inc. -
Engineers designing for medical imaging and high-frequency applications need components that ensure minimal power loss, high signal integrity, and zero magnetic interference. Knowles’ new FM2 range of Non-Magnetic X7R Low Loss Multilayer Ceramic Capacitors (MLCCs) is engineered to deliver (read more)
Browse Ceramic Capacitors Datasheets for Knowles -
Quantic Eulex’s XG Series capacitors mark a breakthrough in high-frequency performance, offering ten times the capacitance of conventional solutions while maintaining Class 1 dielectric stability and high Q factors. With ultra-low ESR and ESL, they support broader bandwidths and reduced (read more)
Browse Ceramic Capacitors Datasheets for New Yorker Electronics Co., Inc. -
To address the growing demand for higher power density and more volumetrically efficient converters in both EV and industrial markets, the VM2 range of the Class I Ceramic C0G Capacitor Series has a maximum capacitance of 44nF/1kV and 66nF/630V in a compact chip size of 1210. Well suited to (read more)
Browse Ceramic Capacitors Datasheets for Knowles -
The W31 CBB21 metallized polypropylene film capacitor is engineered for high-reliability electronic systems requiring stable capacitance, low dissipation, and long operational life. Utilizing advanced metallized polypropylene film and flame-retardant epoxy (read more)
Browse Capacitors Datasheets for Shenzhen Weidy Industrial Development Co., Ltd. -
, signal instability, and costly redesigns. AVX ceramic capacitors provide exceptional performance, reliability, and versatility: (read more)
Browse Capacitors Datasheets for Win Source Electronics -
The AEC-Q200 Ultra-Low ESR X8G range offers a very stable X8R High Q material system that provides excellent low loss performance. The range is tested and approved to automotive specification AEC-Q200. Optimized for lowest possible ESR, the electrode system provides low metal (read more)
Browse Capacitors Datasheets for Knowles -
In EV inverter systems, capacitors must handle high voltage, high ripple current, and thermal stress while maintaining stable performance. Film capacitors are critical for DC filtering and energy buffering in motor drive circuits (read more)
Browse Film Capacitors Datasheets for Shenzhen Weidy Industrial Development Co., Ltd. -
Low ESR: Minimizes heat generation and improves system efficiency High Ripple Current Capability: Supports stable operation under high load (read more)
Browse Film Capacitors Datasheets for Shenzhen Weidy Industrial Development Co., Ltd. -
affect performance and safety. These WYD and WYE series safety ceramic capacitors provide a reliable and high-performance solution: (read more)
Browse Ceramic Capacitors Datasheets for Shenzhen Weidy Industrial Development Co., Ltd.
Conduct Research Top
-
Application Note: Output Capacitor Selection for the AAT115X Series Buck Converter
that the applied voltage must be considered when determining the actual capacitor value. The impedance and equivalent series resistance (ESR) characteristics shown in Figure 3 are both typical of an X5R ceramic capacitor and ideal for achieving low output ripple at a high switching frequency.
More Information Top
-
http://dspace.mit.edu/bitstream/handle/1721.1/91881/894495155-MIT.pdf?sequence=2
For the analy- sis, capacitor losses were negligible because the capacitors used were high Q low ESR ceramic capacitors .
-
https://www.duo.uio.no/bitstream/handle/10852/11054/AdamxOlsonxMasterxThesis.pdf?sequence=1
Tantalum capacitors are used at the output of both of these regulators because they have a higher ESR resistance than ceramic capacitors , and the regulators require this resistance to maintain stability in their output regulation.
-
Characterization and performance comparison of ripple-based control for voltage regulator modules
In prac- tical designs, however, low- ESR , high quality ceramic capac- itors are always used in parallel with bulk capacitors to im- .
-
Characterization and performance comparison of ripple-based control methods for voltage regulator modules
In practical designs, however, low- ESR , high quality ceramic capacitors are always used in parallel with the bulk capacitor to improve the filtering effectiveness at high frequencies.
-
Investigation of candidate VRM topologies for future microprocessors
With such large ca- pacitance, it will be too expensive and too large to use high per- formance low ESR capacitors like ceramic capacitors and the VRM will be very bulky.
-
http://www.intel.com/Assets/PDF/datasheet/313355.pdf
A conservative decoupling solution consists of a combination of low ESR bulk capacitors and high frequency ceramic capacitors.
-
http://www.intel.com/Assets/PDF/datasheet/318080.pdf
A conservative decoupling solution consists of a combination of low ESR bulk capacitors and high frequency ceramic capacitors.
-
http://www-cs.intel.com/content/dam/www/public/us/en/documents/datasheets/pentium-dual-core-e6000-e5000-datasheet.pdf
A conservative decoupling solution would consist of a combination of low ESR bulk capacitors and high frequency ceramic capacitors.
-
http://www-us-east.intel.com/Assets/PDF/datasheet/320335.pdf
A conservative decoupling solution consists of a combination of low ESR bulk capacitors and high frequency ceramic capacitors.
-
http://www.nxp.com/documents/application_note/AN10912.pdf
Table 2 and Figure 18 demonstrate how electrolytic capacitors tend to have an ESR that is substantially higher than ceramic capacitors .
Indicates content that may require registration and/or purchase.