Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: A.R. Wilfley & Sons, Inc.
Description: Wilfley's A9LF process pump is a Non-ANSI extension of the A9 product line that has been specifically designed to handle the unique requirements of low-flow high-head applications. The A9LF comes standard with the new DryLock® 2 static seal.
- Discharge Size: 1 inch
- Maximum Discharge Flow: 120 GPM
- Pump Type: Centrifugal Pumps
- Power Source: None, Pump Only
-
Supplier: MP Pumps, Inc.
Description: HHL-Flomax (High Head Low Flow) "HR" high pressure self-priming centrifugal pumps meet USCG specifications for auxiliary fire control. The high suction centerline and impeller design eliminates premature priming loss while ensuring consistent priming
- Discharge Size: 1.5 inch
- Maximum Discharge Flow: 108 to 180 GPM
- Pump Housing Material: Brass / Bronze, Cast Iron
- Pump Type: Centrifugal Pumps, Fire Service Pumps
-
Supplier: Goulds Water Technology, a xylem brand
Description: flow pumps are ideal for applications with high flow, low pressure requirements. These pumps are a great choice for many surface water irrigation applications, but are also perfect for high flow/low head duty points found in
- Pump Type: Centrifugal Pumps, Turbine Pumps
- Features: Water Pumps
-
-
Supplier: Cole-Parmer
Description: • Offering remote C-mount choices for your low-flow applications • Use for applications requiring high initial differential pressure. • Suction-shoe design ensures complete fluid transfer for increased volumetric accuracy • Pump efficiency increases as discharge pressure
- Maximum Discharge Flow: 0.05544 GPM
- Maximum Discharge Pressure: 40 psi
- Pump Type: Gear Pumps
-
Supplier: Cole-Parmer
Description: • Offering remote C-mount choices for your low-flow applications • Use for applications requiring high initial differential pressure. • Suction-shoe design ensures complete fluid transfer for increased volumetric accuracy • Pump efficiency increases as discharge pressure
- Maximum Discharge Flow: 0.12144 GPM
- Maximum Discharge Pressure: 75 psi
- Pump Type: Gear Pumps
-
Supplier: Cole-Parmer
Description: • Offering remote C-mount choices for your low-flow applications • Use for applications requiring high initial differential pressure. • Suction-shoe design ensures complete fluid transfer for increased volumetric accuracy • Pump efficiency increases as discharge pressure
- Maximum Discharge Flow: 0.11088 GPM
- Maximum Discharge Pressure: 40 psi
- Pump Type: Gear Pumps
-
Supplier: Cole-Parmer
Description: • Offering remote C-mount choices for your low-flow applications • Use for applications requiring high initial differential pressure. • Suction-shoe design ensures complete fluid transfer for increased volumetric accuracy • Pump efficiency increases as discharge pressure
- Maximum Discharge Flow: 0.02244 GPM
- Maximum Discharge Pressure: 20 psi
- Pump Type: Gear Pumps
-
Supplier: Griswold Pump Company
Description: Standard ANSI pumps (with expanding style volute casing) are not designed for low flow, high head applications. Throttling or recirculating flow to attain low flow conditions causes excessive radial load and shaft deflection-all of which can
- Discharge Size: 1 inch
- Horsepower: 30 HP
- Maximum Discharge Flow: 72 GPM
- Pump Type: Centrifugal Pumps
-
Supplier: EBARA Pumps Americas Corporation
Description: The model DSZ3 submersible pumps are constructed of rugged cast iron with heavy-duty, high-efficiency motors suitable for moving high volumes of water at low heads typically evident in industrial and municipal water and wastewater installations such as storm water
- Discharge Size: 24 to 64 inch
- Horsepower: 10 to 422 HP
- Maximum Discharge Flow: 2,500 to 55,000 GPM
- Maximum Discharge Pressure: 11.5332935 to 115.332935 psi
-
Supplier: BakerCorp
Description: Flow Range: 800 gpm – 5,200 gpm Suction Lift: Up to 28' Max: Shut Off Head Range: 285' – 490' Max Solids Size: 1/2" – 3.35" Max Operating Temp: 150º F – 175º F Fuel No: 2 Diesel Run Time per Full Tank: 8 – 24 hours Fuel Capacity: 60 gallons – 235 gallons Operating Speed: 1,000 rpm –
- Discharge Size: 4 inch
- Horsepower: 103 HP
- Maximum Discharge Flow: 350 to 1,600 GPM
- Maximum Discharge Pressure: 211 psi
-
Supplier: ebm-papst Inc.
Description: exhaust air pipe. ebm-papst condensate pumps are suitable for normal flow heads of up to 1.2 meters, and are very easy to install. The advantages of ebm-papst condensate pumps at a glance: For flow heads up to 1.2 m High startup safety Self-venting
- Pump Type: Condensate Pumps
-
Supplier: BakerCorp
Description: Flow Range: 800 gpm – 5,200 gpm Suction Lift: Up to 28' Max: Shut Off Head Range: 285' – 490' Max Solids Size: 1/2" – 3.35" Max Operating Temp: 150º F – 175º F Fuel No: 2 Diesel Run Time per Full Tank: 8 – 24 hours Fuel Capacity: 60 gallons – 235 gallons Operating Speed: 1,000 rpm –
- Discharge Size: 6 inch
- Maximum Discharge Flow: 850 to 4,500 GPM
- Maximum Discharge Pressure: 254 psi
- Media Temperature: 160 F
-
Supplier: Pentair Engineered Solutions
Description: Key Features "APCO-CHEM" 150 series Pumps for Low Flow High Pressure Applications Lower Operating Costs than Standard Centrifugal Pumps at Low Flow Conditions Steep Head Capacity Curves for Applications that Require Minimal Flow Change
- Maximum Discharge Flow: 130 GPM
- Maximum Discharge Pressure: 520.231213872 psi
- Media Temperature: 500 F
- Water Temperature: 500 F
-
Supplier: APV, An SPX Brand
Description: The DW series is SPX's latest technology rotary lobe pump range. No other rotary lobe pump on the market today offers such a wide range of features in one pump. The 26 DW models are hygienic, 3-A and EHEDG approved and cover all requirements from 3 litres /100 revs to 1016/100
- Maximum Discharge Pressure: 73 to 435 psi
- Pump Type: Positive Displacement Pumps, Rotary Lobe Pumps
-
Supplier: BakerCorp
Description: Flow Range: 800 gpm – 5,200 gpm Suction Lift: Up to 28' Max: Shut Off Head Range: 285' – 490' Max Solids Size: 1/2" – 3.35" Max Operating Temp: 150º F – 175º F Fuel No: 2 Diesel Run Time per Full Tank: 8 – 24 hours Fuel Capacity: 60 gallons – 235 gallons Operating Speed: 1,000 rpm –
- Discharge Size: 3 inch
- Maximum Discharge Flow: 300 to 950 GPM
- Maximum Discharge Pressure: 312 psi
- Media Temperature: 160 F
-
Supplier: Pentair Engineered Solutions
Description: Key Features Apco regenerative turbine pumps are ideal for handling high head/low flow requirements, liquids entrained with gases and vapors (up to 20%) and constant flows Applications include boiler feed, condensate return, cooling systems, booster systems,
- Maximum Discharge Flow: 50 GPM
- Maximum Discharge Pressure: 398.8439306352 psi
- Media Temperature: 275 F
- Water Temperature: 275 F
-
Supplier: Dickow Pump Company, Inc.
Description: General The TPM sealless mag-drive turbine pumps offer high differential pressures at relatively low flow rates. Through the use of a VFD, to adjust the speed of the pump, the flow and head are easily controlled due to the steep nature of the
- Maximum Discharge Pressure: 580.1508 psi
- Media Temperature: 572 F
- Pump Type: Centrifugal Pumps, Turbine Pumps
- Features: Magnetic Drive
-
Supplier: Cornell Pump Company
Description: Enclosed Impeller 2, 3, and 4 vane Solids handling pumps for 2" and larger spherical Solids 3" through 30" discharge size Flows to 40,000 GPM and Heads to 450 feet Delta Impeller For stringy material, rags, and other difficult Solids handling applications 3" through 10"
- Discharge Size: 3 to 30 inch
- Maximum Discharge Flow: 5,000 to 40,000 GPM
- Pump Type: Centrifugal Pumps
- Features: Wastewater
-
Supplier: Magnatex Pumps, Inc.
Description: Sliding vane pumps are positive displacement pumps ideak for typical PD pump applications of high head low to medium flow. Sliding vane pumps are also very well suited for pumping liquids with very low viscosity. Close-coupled drivers
- Maximum Discharge Pressure: 203.05278 psi
- Media Temperature: -147 to 392 F
- Power Source: AC Powered
- Pump Type: Magnetic Drive Pumps, Positive Displacement Pumps
-
Supplier: Triangle Pump Components, Inc.
Description: Triangle Pump Components, Inc. is proud to offer the industry’s leading pump valve, the Durabla V7H. Meticulously designed to provide superior service and a long operating life, the V7H is the most effective valve for Low Net Positive Suction Head (NPSH) applications,
- Valve Size: 1.5 to 6 inch
- Pressure Rating: 6,500 psi
- Number of Ports/Ways: 2
- Valve Type: Check Valves, Compressor Valves
-
Supplier: SEEPEX Inc.
Description: SEEPEX semi-submersible pumps drain full containers, basins and barrels. They convey abrasive or corrosive conveying products with low to high viscosity. Individually sized and designed for the application, they are easy to maintain and have low operating costs. Overall,
- Maximum Discharge Flow: 1,300 GPM
- Maximum Discharge Pressure: 180 psi
- Discharge Size: 8 inch
- Pump Housing Material: Cast Iron, Plastic, Stainless Steel
-
Supplier: Alfa Laval Inc.
Description: centrifugal pumps are distinguished by high efficiency, low energy consumption, several options, and a wide range of flow rates and pressures. High efficiency A precision-engineered pump and motor provide high efficiency and gentle product treatment.
- Horsepower: 0.75 to 125 HP
- Maximum Discharge Pressure: 87.02262 to 145.0377 psi
- Media Temperature: -10 to 140 F
- Pump Type: Centrifugal Pumps
-
Supplier: KSB AG
Description: voltage Low voltage, high voltage Explosion protection OHNE Type of coupling None Type of lubrication Pressurized oil lubrication Max. permissible fluid temperature 0 Pump set location Wet well Casing material (EN standard) GRAUGUSS Free passage 60 mm Maximum head 21, 00
- Horsepower: 2.01033057735423 HP
- Maximum Discharge Flow: 176.11466666666666 GPM
- Power Source: AC Powered
- Pump Type: Centrifugal Pumps, Positive Displacement Pumps, Submersible Pumps, Wastewater Treatment Pumps
-
Supplier: Komline
Description: second (540 gpm) at heads to 90 meters (300 feet). K-S has pump installations that are over 55 years old. Benefits Self priming with ability to handle suction- fts and entrained gases Positive displacement Can run dry without damage Flow rate is not system head dependent
- Maximum Discharge Flow: 540 GPM
- Maximum Discharge Pressure: 130 to 200 psi
- Discharge Size: 1.75 inch
- Pump Housing Material: Cast Iron
-
Supplier: APV, An SPX Brand
Description: The APV PUMA+ series comprises 3 basic pump configurations offering heads up to 7.8bar (50 Hz) and flow rates up to 135 m3/h (50 Hz), and is suitable for system pressures up to 16 bar. The PUMA+ is therefore ideal for standard applications in the brewery, beverage, food and
- Discharge Size: 1 to 4 inch
- Maximum Discharge Flow: 32 to 2,300 GPM
- Pump Type: Centrifugal Pumps
-
Supplier: Pentair Engineered Solutions
Description: Key Features Space-Saving Pump Design No Maintenance with Enlarged Motor Bearings with High Temperature Lubrication Universal Flange to Flange Dimensions Makes Replacement Faster and Cost Less Quieter Operation with Pump Inlet Straightening Vane and Low Noise Motor
- Maximum Discharge Flow: 140 GPM
- Maximum Discharge Pressure: 23.8439306358 psi
- Media Temperature: 225 F
- Water Temperature: 225 F
-
Supplier: Aalborg Instruments
Description: SUPPLY: power cord & plug appropriate to user’s country ELECTRICAL REQUIREMENT: 90 - 264 VAC MAXIMUM LIFT, PUMP HEAD: 310 in. H2O (11.2 psig) MAXIMUM SUCTION, PUMP HEAD: 310 in. H2O (11.2 psig) DIMENSIONS: 7.70 in. (195.6) wide x 6.56 in. (166.2 mm) high x 7.45 in.
- Maximum Discharge Pressure: 11.2 psi
- Discharge Size: 0.25 to 0.5 inch
- Power Source: AC Powered
- Pump Housing Material: Aluminum, Stainless Steel
-
Supplier: KNF Neuberger, Inc.
Description: resistance. All pump types offer oil-free operation. Go to the double-head version of this pump NMP 850.1.2 HP. Highlights Flow Rate (max.): 7 l/min Pressure (max.): 2.2 bar (rel.) Vacuum (max.): 220 mbar (abs.) Benefits Can run dry Excellent reliability High
- Maximum Discharge Flow: 1.8479999999999999 GPM
- Maximum Discharge Pressure: 31.908294 psi
- Power Source: DC Powered
- Pump Type: Diaphragm Pumps, Positive Displacement Pumps
-
Supplier: Clark Solutions
Description: pump can be easily fitted with a filter and silencer, which are offered as economical semi-disposable accessories. Specifications: Pump Types: Boxer 3300P Internal quad head pump with two pump heads plumbed in parallel and two in series Boxer 3300S Internal
- Maximum Discharge Flow: 5.28 GPM
- Maximum Discharge Pressure: 17.7 psi
- Power Source: DC Powered
- Pump Type: Diaphragm Pumps, Positive Displacement Pumps
-
Supplier: Dickow Pump Company, Inc.
Description: Field of application The side-channel pumps are self-priming and operate more economically (better efficiency) than normal centrifugal pumps, when handling low flows and high heads. Due to these facts, the side-channel pumps are appropriate to solve
- Pump Type: Magnetic Drive Pumps, Self-Priming Pump
-
Supplier: Alfa Laval Inc.
Description: LKH centrifugal pumps are distinguished by high efficiency, low energy consumption, several options, and a wide range of flow rates and pressures. High efficiency A precision-engineered pump and motor provide high efficiency and gentle product
- Horsepower: 2.01033057735423 to 115.258953101643 HP
- Maximum Discharge Pressure: 72.51885 to 145.0377 psi
- Media Temperature: 14 to 284 F
- Pump Type: Centrifugal Pumps
-
Supplier: Wacker Neuson SE
Description: volute, this durable trash pump offers a long, trouble-free service life. This high performance pump is an ideal choice where ever larger volumes of water need to be moved. Mixed flow impeller design produces high volume and head for increased pump
- Maximum Discharge Flow: 172 to 3,500 GPM
- Maximum Discharge Pressure: 214.28859323 to 345.76813913 psi
- Discharge Size: 2 to 8 inch
- Power Source: Gasoline / Diesel Engine
Find Suppliers by Category Top
Featured Products Top
-
Industrial Precision Flow Meters for Hydraulics, Fuel Transfer & Dosing High-Precision flow measurement for demanding industrial applications (read more)
Browse Liquid Handling Pumps Datasheets for jbj Techniques Limited -
and over 3,000 m3/h peak pumping speed are ideal for processes with high gas flow. Efficient Low cost of ownership, minimal maintenance, long service intervals, high uptime, high hydrogen throughput, low energy consumption, variable temperature control (read more)
Browse Vacuum Pumps and Vacuum Generators Datasheets for Busch Vacuum Solutions -
business,” operators can achieve significantly lower working pressures. This combination allows the booster to handle the high-volume rarified gas at low pressures while the liquid ring pump acts as a rugged “backing pump,” resulting in a total vacuum package with lower overall horsepower and (read more)
Browse High Vacuum Pumps Datasheets for Vooner FloGard LLC -
Syringe pumps are indispensable for high-precision ultra-small amount of liquid delivery with low pulse flow. Harvard syringe pumps use a microprocessor to calculate the speed of plunger travel when you enter the inner diameter of the syringe that can be mounted on the syringe pump. For this (read more)
Browse Syringe Pumps Datasheets for Central Scientific Commerce, Inc. (CSC) -
modes, speed adjustment, scheduling and status monitoring. High Flow Performance – Models provide maximum flow rates up to 9,774 GPH and maximum head up to 56 ft, depending on (read more)
Browse Water Pumps Datasheets for Suzhou Ele Mfg Co., Ltd. -
and operating method is similar to that of a side channel pump. The TPM is able to generate high discharge pressures, even at comparatively low flow rates. It is featured by low NPSH requirements, ideal for applications with limited suction head. Speed-regulated, the TPM can be optimally adjusted to (read more)
Browse Centrifugal Pumps Datasheets for Dickow Pump Company, Inc. -
Turbine Pumps Type TPM The TPM sealless mag-drive turbine pumps offer high differential pressures at relatively low flow rates. Through the use of a VFD, to adjust the speed (read more)
Browse Chemical Pumps Datasheets for Dickow Pump Company, Inc. -
side-channel pump with its high differential head - also at low speed - has the advantage of operating more economically than normal centrifugal pumps applied for low capacity and high heads. Due to these facts, the side-channel pumps are able to solve many pumping problems in the chemical and (read more)
Browse Self Priming Pumps Datasheets for Dickow Pump Company, Inc. -
Manufacturing: Supports valves, plungers, gaskets, flanges, and pump or filter components with food-grade compliance. Enhance flow control systems with Dechengwang PTFE Valve Heads. Contact us to explore custom solutions for high-purity, durable, and chemically resistant components. (read more)
Browse Solenoid Valves Datasheets for Shenzhen Dechengwang Technology Co., Ltd -
Screw pumps: standard according to API 676, for mineral and lubricating oils also fluids with low lubricating properties (water + oil, HFC, LFO, HFO). Flows up to 5,000 litres per minute and pressure up to 130 bar (200 bar peak). (read more)
Browse Screw Pumps Datasheets for jbj Techniques Limited
Conduct Research Top
-
How to Choose the Right Size Air Release Valve
during the filling or draining of a piping system. Air comes out of solution in a pipeline because of low-pressure zones created by partially open valves, variations in flow velocity and changes in pipeline system elevation. An air pocket in system high points may reduce the flow of water
More Information Top
-
CR4 - Thread: Centrifugal Pumps and Suction Specs
This is pretty much an industry norm, though not applied to special cases such as very high speed low flow high head pumps for example.
-
Pump Handbook, Fourth Edition > INTAKE MODELING
Figure 4b shows a 1:18 geometric scale model pump intake for a flood control project involving several low head high flow pumps —each handling 360,000 to 450,000 gpm (800 to 1,000 cfs) at 12 ft head (22.68 …
-
50 years of excellence in science and engineering at the Savannah River Site
• Replacing the six Byron Jackson process water (PW) pumps with higher flow , lower head pumps manufactured by the Bingham Pump Co. • Increasing the diameter of the PW piping and re-piping the PW heat exchangers (HXs) parallel, rather than series …
-
Water Treatment Plant Design, Fifth Edition > HYDRAULICS
Capable of pumping higher flows with low heads and most solids removed.
-
An Operators Experience of the Successful Deployment of a Subsea Multiphase Boosting System Offshore Western Australia
A high head / low flow pump using 8 impeller stages for later field life .
-
Problem Solving for Process Operators and Specialists
Even in high head pumps with low flow and no recirculation, heat genera- tion can be a problem.
-
Process Engineering Problem Solving: Avoiding "The Problem Went Away but it Came Back" Syndrome Complete Document
Even in high head pumps with low flow and no recirculation, heat genera- tion can be a problem.
-
Super Light Water Reactors and Super Fast Reactors
The main feedwater pumps will be low flow and high head pumps located on the feedwater lines between the LP heater and HP heater outside the containment, and they are expected to operate at approximately .
-
Pressurized water reactor plant. Volume I. 1000-MWe central station power plants investment cost study.
To achieve this objective the residual heat removal pumps ( high flow , low head .
-
Modular Trough Power Plant Cycle and Systems Analysis
In practical terms, the cost of pumps themselves will be lower as each SCA loop is reduced in size because the low - head high flow pumps are simpler and less expensive than high head pumps of the same energy output.
Indicates content that may require registration and/or purchase.