Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Johnson Electric Group
Description: Nanomotion HR Series high force motors are high precision ceramic motors. Designed and manufactured under the Nanomotion brand, HR motors combine unlimited stroke with high resolution in compact dimensions. HR series motors range in size from 1
- No-load Speed: 250.0000000000001 mm/sec
- Blocked Force: 4 to 32 N
- Motor Type: Linear
-
Supplier: Johnson Electric North America, Inc.
Description: Nanomotion HR Series high force motors are high precision ceramic motors. Designed and manufactured under the Nanomotion brand, HR motors combine unlimited stroke with high resolution in compact dimensions. HR series motors range in size from 1
- Blocked Force: 6 N
-
Supplier: PI (Physik Instrumente) L.P.
Description: components: recirculating ball bearing guides, 3-phase linear motor, incremental or absolute linear encoder. The high resolution of the encoders allows an excellent tracking performance, small tracking errors, and short settling times. Industry-compatible connectors offer
- Stroke or X-Axis Travel: 0.01574804 to 0.03149608 inch
- Positioning Accuracy: 0.03 to 0.04 inch/inch
- Device Type: Ball Slide
- Bearing Type: Ball/Roller Bearing
-
-
Description: I-Force Ironless motor design for maximum efficiency, patented, RE34674 Cross sections available, 52 mm x 21 mm up to 114 mm x 51 mm Four product series (110, 210, 310, 410) with up to 6 different coil lengths I-Beam shape coil provides high force density and excellent
- Rated Continuous Thrust Force: 5.5 to 10.2 lbs
- Peak Force: 24.4 to 45.5 lbs
- Continuous Current (AC or DC): 2.5 to 10.8 amps
- Motor Force Constant: 1.5 to 3.1 lb/amp
-
Description: moving mass Highly reliable Minimal force ripple High peak and continuous force cyber linear motor options Custom application designs Linear guidance Linear position feedback
- Peak Force: 16.6352 lbs
- Maximum Speed: 196.850393700787 in/sec
- Maximum Acceleration: 50.9683995922528 g
- Features: Integral Position Feedback
-
Description: Ready for installation High dynamic performance Compact assembly High axial and radial force Accurate and repeatable positioning High overload capacity High reliability Long life Force, speed, position controllable High protection class – IP54, IP65
- Stroke or X-Axis Travel: 8.267721 inch
- Rated Speed: 11.8110236220472 in/sec
- Rated Force: 17,984 lbs
- Drive Type: Ball Screw, Direct Drive
-
Supplier: H2W Technologies
Description: Features: - High Force - Heavy payload capability (250lbs) - Four axis of coordinated motion (combined linear and rotary displacement)
- Stroke or X-Axis Travel: 24 inch
- Y-Axis Travel: 24 inch
- Motor Type: DC Brushless, Linear Motor
- Drive Type: Direct Drive
-
Supplier: ETEL S.A.
Description: Increased performance with the LMG linear motors The LMG linear motors represent a breakthrough in motion control technology, offering a compact yet powerful solution for high dynamic applications. Engineered for optimal performance, these motors boast a
- Rated Continuous Thrust Force: 14.92672 to 154.8872 lbs
- Peak Force: 62.7192 to 816.024 lbs
- Maximum Speed: 511.81102362204723 in/sec
- Slider or Carriage Width: 2.5984266 to 5.3543336 inch
-
Supplier: Tecnotion
Description: The UL ironless motors are available in various configurations that can easily be adapted to any application specific requirement. Because of their high speed, positioning accuracy, zero cogging and attraction force, many UL motors are successfully applied throughout the
- Rated Continuous Thrust Force: 0 to 78.68 lbs
- Peak Force: 0 to 269.76 lbs
- Maximum Speed: 0 to 472.4409448818898 in/sec
- Nominal Stator Length: 4.9606326 to 21.4960746 inch
-
Supplier: ETEL S.A.
Description: of ironless technology with high continuous force capabilities. Ideal for mid- to high-mass scanning applications where zero attraction forces and exceptional speed stability are essential, the ILM+ motors deliver unparalleled performance. Their low
- Rated Continuous Thrust Force: 16.298 to 105.4312 lbs
- Peak Force: 97.788 to 562 lbs
- Maximum Speed: 787.4015748031496 in/sec
- Slider or Carriage Length: 5.3543336 to 20.472452 inch
-
Supplier: TiMOTION Technology
Description: TiMOTION’s TA23 series is a compact linear actuator primarily used for medical applications that require high force and high speed. This linear actuator also has the ability to save installation space by mounting the control box to the actuator. The TA23
- Rated Speed: 1.55511811023622 in/sec
- Rated Force: 2,248 lbs
- Material: Aluminum, Plastic
- Mounting Type: Clevis or Eye
-
Supplier: IKO International, Inc.
Description: Linear Motor Tables (LT) are lightweight, direct drive positioning mechanisms with low sectional heights. An AC servomotor and miniature optical linear scale are integrated within a high-strength aluminum table and bed to achieve fast acceleration and highly responsive
- Stroke or X-Axis Travel: 39.3701 to 107.086672 inch
- Rated Speed: 27.5590551181103 to 118.110236220473 in/sec
- Carriage Load: 198.45 lbs
- Motor Continuous Power: 0.134022038490282 to 1.00516528867711 HP
-
Supplier: PI (Physik Instrumente) L.P.
Description: Travel ranges to 1016 mm (40") Velocity to 800 mm/s Incremental encoder with 15 nm resolution 480 N peak force Reference-class linear stage High travel accuracy with recirculating ball bearings. Inductive limit switches. High position resolution due to incremental encoder
- Stroke or X-Axis Travel: 12.0078805 to 40.0000216 inch
- Rated Speed: 31.496062992126 in/sec
- Motor Voltage: 48 volts
- Bearing Type: Ball/Roller Bearing
-
Supplier: Aerotech, Inc.
Description: Design Features Compact size for tight space constraints; 57.2 mm x 31.8 mm cross section Continuous force to 184.0 N (41.4 lb); peak force to 736.0 N (165.5 lb) Non-magnetic forcer coil provides high force with zero cogging for super-smooth velocity and position control
- Rated Continuous Thrust Force: 10.0036 to 41.3632 lbs
- Peak Force: 67.57488 to 165.4528 lbs
- Nominal Stator Length: 5.905515 to 19.68505 inch
- Slider or Carriage Travel: 5.905515 to 19.68505 inch
-
Supplier: Aerotech, Inc.
Description: Design Features 49% greater continuous output force in the same physical envelope than competitive models Continuous force to 1063 N (239 lb); peak force to 4252 N (956 lb) 152.0 mm high x 50.8 mm wide cross section Special magnet options available for increased
- Rated Continuous Thrust Force: 120.7176 to 238.9624 lbs
- Peak Force: 873.7976 to 955.8496 lbs
- Continuous Current (AC or DC): 3.58 to 21.21 amps
- Motor Force Constant: 8.929056 to 10.392504 lb/amp
-
Supplier: Aerotech, Inc.
Description: Design Features Ultra-compact size for tight space constraints; 52.0 mm x 20.8 mm cross section Continuous force to 58.0 N (13.0 lb); peak force to 231.8 N (52.1 lb) Non-magnetic forcer provides high force with zero cogging for super-smooth velocity and position control
- Rated Continuous Thrust Force: 4.11384 to 13.0384 lbs
- Peak Force: 28.18992 to 52.10864 lbs
- Nominal Stator Length: 2.5196864 to 16.3779616 inch
- Slider or Carriage Travel: 2.5196864 to 16.3779616 inch
-
Supplier: Tecnotion
Description: The UXXV coils are the most powerful and efficient coil in the vacuum-rated linear motor series. The UXXV series is ideal for heavy-duty applications which demand ultra-precision and maximum force output. Such as in display production. Its efficiency and high motor
- Rated Continuous Thrust Force: 0 to 156.9104 lbs
- Peak Force: 0 to 903.696 lbs
- Maximum Speed: 0 to 303.1496062992126 in/sec
- Nominal Stator Length: 4.4881914 to 17.9527656 inch
-
Supplier: Tecnotion
Description: The TB motors are heavy duty workhorses that combine high acceleration and speed, submicron positioning accuracy and low power consumption with a superb force density. They excel in applications where high loads and long duty cycles are the order of the day. When you
- Rated Continuous Thrust Force: 0 to 427.12 lbs
- Peak Force: 0 to 1,011.6 lbs
- Maximum Speed: 0 to 196.8503937007874 in/sec
- Nominal Stator Length: 7.5590592 to 11.3385888 inch
-
Supplier: Aerotech, Inc.
Description: Design Features 70% greater continuous output force in the same physical envelope than competitive models Continuous forces up to 548.8 N (123.4 lb); peak forces to 2195 N (493.5 lb) Special magnet options available for increased force output 114.1 mm high x 50.8
- Rated Continuous Thrust Force: 33.72 to 123.37024 lbs
- Peak Force: 231.25176 to 493.436 lbs
- Continuous Current (AC or DC): 2.2 to 10.96 amps
- Motor Force Constant: 3.185416 to 5.213112 lb/amp
-
Supplier: Suzhou ITG Linear Motor Co., Ltd.
Description: Large force applications: Force range Fc:800-3000N, Fp:1900-7125N Compact size with extremely high force density and ratio of force/weight High acceleration, high speed, submicron positioning accuracy and low power consumption Very low attraction
- Rated Continuous Thrust Force: 179.84 to 674.4 lbs
- Peak Force: 377.664 to 1,416.24 lbs
- Maximum Speed: 118.110236220472 to 236.220472440945 in/sec
- Nominal Stator Length: 9.6063044 to 33.3464747 inch
-
Supplier: Suzhou ITG Linear Motor Co., Ltd.
Description: Large force applications: Force range Fc: 125-750N, Fp: 645-3870N No attraction force and cogging, high dynamic motion performances High acceleration, high speed, submicron positioning accuracy and low power consumption Very good heat dissipation performance
- Rated Continuous Thrust Force: 28.1 to 168.6 lbs
- Peak Force: 144.996 to 869.976 lbs
- Maximum Speed: 122.047244094488 to 303.149606299213 in/sec
- Nominal Stator Length: 5.2755934 to 27.7165504 inch
-
Supplier: PI (Physik Instrumente) L.P.
Description: Up to 2" Travel Range 100 Nanometers Minimum Incremental Motion High-Speed Direct Drive Option 120 N Push/Pull Force 100 N Lateral Load Limit Preloaded Ultra-Low-Friction Ball Screw with Non-Rotating Tip Closed-Loop DC Motors and Stepper Motors Compatible with Leading
- Stroke or X-Axis Travel: 0.787402 to 1.968505 inch
- Rated Speed: 0.1023622047244095 to 1.181102362204725 in/sec
- Rated Force: 11.24 to 26.976 lbs
- Motor Continuous Power: 0.00536088153961128 to 0.02278374654334794 HP
-
Supplier: H2W Technologies
Description: Dual Axis linear stepper motor is a complete positioning stage with the motor, the bearings and the positioning system all built into one compact package. Integrating a linear encoder with the stepper motor provides a closed loop system. Advantages: Low profile and
- Linear Motor Type: Linear Stepping Design
-
Supplier: Kollmorgen Corporation
Description: with other drive systems and enable smaller, lighter machines with high energy efficiency due to their compact design. Features Maintenance-free iron-core linear motors with high power density Direct power transmission without mechanical components Special motor
- Rated Continuous Thrust Force: 39.34 to 1,200.6568 lbs
- Peak Force: 91.044 to 2,860.8048 lbs
- Maximum Acceleration: 14.8827726809378 to 24.9745158002039 g
- Nominal Stator Length: 2.5196864 to 20.1574912 inch
-
Supplier: Zaber Technologies, Inc.
Description: ironless linear motor for high precision, high dynamic performance & reliability Designed for use with an X-MCC Series controller for coordinated multi-axis motion With AutoDetect, the X-MCC controller configures its settings automatically for the connected peripheral
- Stroke or X-Axis Travel: 0.787402 inch
- Rated Speed: 15.748031496063 in/sec
- Device Type: Crossed Roller Slide
- Motor Type: Linear Motor
-
Supplier: Zaber Technologies, Inc.
Description: ironless linear motor for high precision, high dynamic performance & reliability Designed for use with an X-MCC Series controller for coordinated multi-axis motion With AutoDetect, the X-MCC controller configures its settings automatically for the connected peripheral
- Stroke or X-Axis Travel: 0.9842525 inch
- Rated Speed: 27.55905511811025 in/sec
- Device Type: Crossed Roller Slide
- Motor Type: Linear Motor
-
Supplier: Zaber Technologies, Inc.
Description: ironless linear motor for high precision, high dynamic performance & reliability Designed for use with an X-MCC Series controller for coordinated multi-axis motion With AutoDetect, the X-MCC controller configures its settings automatically for the connected peripheral
- Stroke or X-Axis Travel: 2.362206 inch
- Rated Speed: 31.496062992126 in/sec
- Device Type: Crossed Roller Slide
- Motor Type: Linear Motor
-
Supplier: Zaber Technologies, Inc.
Description: ironless linear motor for high precision, high dynamic performance & reliability Designed for use with an X-MCC Series controller for coordinated multi-axis motion With AutoDetect, the X-MCC controller configures its settings automatically for the connected peripheral
- Stroke or X-Axis Travel: 1.574804 inch
- Rated Speed: 23.6220472440945 in/sec
- Device Type: Crossed Roller Slide
- Motor Type: Linear Motor
-
Supplier: MotiCont
Description: These linear motors (electric cylinders) are supplied with an internal shaft supported by two linear bearings. Applying a voltage across the terminals of the motor causes the motor to move to one direction. Reversing the polarity of the applied voltage will move
- Peak Force: 0.6875 to 3.1 lbs
- Slider or Carriage Travel: 0.375 to 0.96 inch
- Linear Motor Type: Moving Magnet
-
Supplier: Kollmorgen Corporation
Description: Kollmorgen IL Series Direct Drive Linear ironless motors have no slots for the coil windings. This design provides a very light mass, zero attractive forces between the coil assembly and the magnet way, and zero cogging. These motors are ideal for applications requiring
- Rated Continuous Thrust Force: 6.81144 to 58.8976 lbs
- Peak Force: 26.976 to 359.68 lbs
- Maximum Acceleration: 4.60754332313965 to 11.7227319062181 g
- Nominal Stator Length: 2.5196864 to 20.1574912 inch
-
Supplier: H2W Technologies
Description: includes a 1 micron resolution linear encoder on each axis. It is ideal for high force positioning applications. Each voice coil has a 0.80" [20.3 mm] stroke; generate 35 lbs [159 N] of continuous force and 105 lbs [477 N] of peak force, or a combined 70 lbs [318
- Stroke or X-Axis Travel: 0.8 inch
- Y-Axis Travel: 0.8 inch
- Bearing Type: Ball/Roller Bearing
- Drive Type: Direct Drive
-
Supplier: H2W Technologies
Description: This is a high acceleration, brushless linear motor driven, XZ positioning stage gantry for controlled dual axis motion profiles of customer supplied payloads. The vertical axis dual rail stage (DRS) is a closed loop positioning system that can be used for high
- Stroke or X-Axis Travel: 4 inch
- Z-Axis Travel: 13.8 inch
- Motor Type: DC Brushless
- Drive Type: Direct Drive
-
Description: Unrivaled power density - high forces and small frame sizes Initiators / initiator lines can be hidden in the profile Optimized for safe handling and simple cleaning Greatly increased lifetime (up to factor 5) Reduced maintenance costs thanks to integrated relubricating hole in the
- Stroke or X-Axis Travel: 62.99216 inch
- Rated Speed: 66.9291338582677 in/sec
- Material: Aluminum
- Device Type: Hydraulic/Electrohydraulic Thruster
-
Supplier: PI (Physik Instrumente) L.P.
Description: High Precision at low Cost Travel to 1" Resolution to 0.05 microns 10 lb Pushing Force Non-Rotating Tip Speed to 1.5 mm/sec Integrated Limit & Reference Switches
- Stroke or X-Axis Travel: 0.393701 to 0.9842525 inch
- Rated Speed: 0.1968503937007875 in/sec
- Rated Force: 4.496 to 17.984 lbs
- Motor Voltage: 24 volts
-
Supplier: Newport MKS
Description: The MLT200 is a 200 mm travel stage designed with FEM-optimized base for the highest rigidity and thermal performance, using high strength and stable aluminum alloy. Select components like long life and high load recirculating ball bearings, high force linear
- Stroke or X-Axis Travel: 7.87402 inch
- Rated Speed: 19.68503937007875 in/sec
- Features: Electrical, Other
- Motor Type: Linear Motor
Find Suppliers by Category Top
Featured Products Top
-
Highly accurate, non-contact motors, HIWIN linear motors offer a variety of sizes and model types, enabling designers to choose the best fit for the application’s peak force and continuous force in the allowable space. HIWIN direct drive permanent magnet synchronous linear motor components can be iron-core or ironless-core. (read more)
Browse Linear Motors Datasheets for HIWIN Corporation -
Yaskawa linear motors are directly coupled to the load, achieving high positioning accuracy and repeatability with smooth motion up to 5 m/s. All Yaskawa linear motors are plug-and-play compatible with the Sigma-7 and Sigma-5 SERVOPACKS for best-in-class performance. Second (read more)
Browse Linear Motors Datasheets for Yaskawa America, Inc. - Motion Division -
Coupling linear motors is a practical way to increase available force and system performance while maintaining the existing machine architecture. Total force: In a coupled configuration, the total force generated by the system equals the sum of the forces produced by the individual (read more)
Browse Linear Motors Datasheets for Tecnotion -
magnets used are often high-strength permanent magnets to increase the force density. All HIWIN motors are closed-loop servos and require a position feedback system such as a linear encoder. A servo drive uses the position feedback attached to the moving carriage to coordinate the output to each of (read more)
Browse Linear Motors Datasheets for HIWIN Corporation -
Special coil winding types, for instance to attain higher speeds or operate at low voltage or to match linear amplifiers. Different cable output or connectors Vacuum motors Optimized outgassing to prevent contamination Lowered (read more)
Browse Linear Motors Datasheets for Tecnotion -
The Unano ironless linear motor series deliver micrometer precision, smooth and powerful performance in one of the smallest form factors on the market. Engineered for systems where space is tight but high power cannot be compromised. It’s ideal for compact, sensitive, or highly accurate (read more)
Browse Linear Motors Datasheets for Tecnotion -
New High-Speed Linear Motor Stage for Precision Positioning, Scanning, and Alignment Applications in Tight Spaces launched by PI Compact direct-drive translation stage family combines speed, precision, versatility, new from PI (read more)
Browse Linear Slides and Linear Stages Datasheets for PI (Physik Instrumente) L.P. -
“high performance” products designed for industrial applications. If you can’t find the right product for your application within our standard linear solenoid selection, we can either adapt existing designs with respect to electrical or mechanical properties or develop completely new (read more)
Browse Linear Solenoids Datasheets for GEEPLUS Inc. -
With the all-new Linear Actuator L product family, FAULHABER is offering a unique turn-key-solution for a broad range of applications. The unique Linear Actuator FAULHABER L product family is designed for high performances in compact dimensions. It supports large (read more)
Browse Linear Actuators Datasheets for FAULHABER MICROMO -
The total absence of force ripple ensures perfect speed stability and makes ILF+ suited for any scanning applications where speed control is a key specification. As for all ironless motors, ILF+ provides zero attraction force (read more)
Browse Linear Motors Datasheets for ETEL S.A.
Conduct Research Top
-
High-Bandwidth Force Control
Traditionally linear stages are used with encoders to position to precise points in a motion profile. These encoders are used for both positioning and, in the case of brushless servomotors, for motor commutation as well. However, in certain applications like material press-bonding, position
-
Linear Motors in Digital Cutting System
Linear motors are the best fit in digital cutting applications with a high force density and more accurate control. The high force density provides best-in-class acceleration and top speed to increase throughput and the accuracy improves cutting quality.
-
Using Linear Shaft Motors in Parallel
The parallel feature of the Linear Shaft Motor was designed for high-precision and ultra-high-precision single axis robots. In these types of applications, truly accurate positioning is only possible when the feedback is directly in the center of mass of the work point. You also want your force
-
Linear Motion Systems Case Study
A manufacturer of a highly precise SLA style 3D printer needed to hold layer resolutions to an exacting level of 10 um. The mechanical accuracy of the constant-force anti-backlash nut and leadscrew coupled with the high performance of a smart step-servo motor made for a system well within
-
Piezo Motors: Principle of Operation for Engineers
, Nanomotion has designed various series of motors ranging in size from a single element (providing 0.4Kg of force) to an eight element motor (providing 3.2Kg of force). Nanomotion motors are capable of driving both linear and rotary stages, and have a wide dynamic range of speed, from several
-
ElectroCraft AxialPower TM Enhanced Stepper Linear Actuators now available in NEMA 11, 17 and 23 Frame Sizes
high linear speeds or high precision and force.
-
Solenoids: Principle of Operation
. Whether your design includes linear or rotary actuation, we can help you determine the best solenoid to meet your application design requirements, such as: Exceptional Force/Torque. A linear solenoid can provide up to 30 pounds of force from a unit less than 2-1?4 inches long. A rotary solenoid can
-
Solenoids: Principle of Operation for Engineers
. Whether your design includes linear or rotary actuation, we can help you determine the best solenoid to meet your application design requirements, such as: Exceptional Force/Torque. A linear solenoid can provide up to 30 pounds of force from a unit less than 2-1?4 inches long. A rotary solenoid can
More Information Top
-
Magnetostrictive linear motor development
Abstract - We are currently designing a high force linear motor that utilizes the inchworm principle coupled with multi-phase actuation.
-
MEMS/NEMS
Current applications for magnetostrictive devices include ultrasonic cleaners, high force linear motors , positioners for adaptive optics, active vibra- tion or noise control systems, medical, sonophoretic drug delivery, industrial ultrasonics, pumps, underwater sonar, surgical tools and chemical and material processing.
-
Earthquake Simulation Using Single or Dual-Axis Linear Motion Stages
The larger size of the stage allows for the mounting of a larger, higher force linear motor .
-
Smart magnetic materials and magnetoresistive sensors in controlling of mechanical structures
Magnetostrictive actuators may be applied in high force linear motors , ultrasonic and seismic sources, accurate positioners, active vibration or noise control systems, pumps, sonar etc.
-
A review of linear induction motors
These motors are used extensively in high force linear motor applications, as they are available with continuous force ratings in the hundreds of pounds and accelerations up to 25g.
-
Curing behavior and residual stresses in polymeric resins used for encapsulanting electronic packages
The DMA instrument was equipped with a central core rod connecting to a high sensitivity displacement detector (LVDT), a precise linear high force motor , and a low mass, fast-response furnace, as illustrated in Figure 2.
-
Measurement of residual stresses in flip chip underfill resins
The state-of-the-art DMA instrumentis equippedwith a central core rod connecting to a high sensitivity displace- ment detector (LVDT), a precise linear high force motor and a low mass, fast-response fur- nace, as illustrated in Figure l.
-
On an active prosthetic knee joint driven by a high thrust force helical motor
We are developing a compact and high thrust force linear motor with a helical mover and stator.
Indicates content that may require registration and/or purchase.