Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Accuris
Description: Surge protective component application guide \x96 High frequency signal isolation transformers
-
Supplier: West Coast Magnetics
Description: Designed for switching power applications, West Coast Magnetics' 408 series transformers can accommodate in excess of 2 kW of power. The ETD geometry is ideal for safety critical applications, as a high degree of creepage and clearance is built into the bobbin geometry. WCM stocks
- Power Rating: 680.0000000000003 to 2,000.0000000000002 watts
- Features: Isolation Transformer, Switch Mode Transformer
-
Supplier: Newark, An Avnet Company
Description: ISOLATION TRANSFORMER, 198VA, CHASSIS; Chassis Mount Transformer Type:High Voltage; Secondary Voltages:600V, 6.3V, 5V, 2.5V, 2.5V; Power Rating:198VA; Frequency Range:50Hz / 60Hz; Winding Type:Universal Winding; Current Rating:- RoHS Compliant: Yes
-
-
Supplier: Newark, An Avnet Company
Description: ISOLATION TRANSFORMER, 720V, 137VA; Chassis Mount Transformer Type:High Voltage; Secondary Voltages:720V; Power Rating:137VA; Frequency Range:50Hz / 60Hz; Winding Type:Single Primary, Dual Secondary; Current Rating:138mA RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: ISOLATION TRANSFORMER, 750V, 200VA; Chassis Mount Transformer Type:Potted High Voltage; Secondary Voltages:750V; Power Rating:200VA; Frequency Range:50Hz / 60Hz; Winding Type:Universal Winding; Current Rating:201mA RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: ISOLATION TRANSFORMER, AEC-Q200, SMD; PCB Transformer Type:High Isolation; Secondary Voltages:18V; Power Rating:1.5VA; Frequency Range:-; Winding Type:Single Primary, Single Secondary; Current Rating:-; Isolation Voltage:- RoHS Compliant: Yes
-
Supplier: Pulse Electronics Corporation
Description: Pulse Electronics Power BU announces the release of the new PA4470.XXXNL High Frequency Wire Wound Transformers. Designed to deliver high reliability and performance, the PA4470.XXXNL is a power transformer in a continuous mode flyback circuit which provides both
- Operating Frequency Range: 200,000 Hz
- Maximum Primary Voltage Rating: 33 to 57 volts
- Maximum Secondary Voltage Rating: 3.3 volts
- Operating Temperature: -40 to 130 C
-
Supplier: Hammond Manufacturing Company Inc.
Description: Features Primary 240VAC, 50/60 Hz., Secondary 240VAC. Provides circuit isolation. Toroidal transformer for high isolation, low noise, light weight, cool operation and low profile. World wide applications, 50 or 60 Hz. operation (240VAC to 240VAC). Standard 3-wire,
- Power Rating (VA): 1,000 VA
- Features: Electronics Transformer, Isolation Transformer, Signal / RF Transformer
- Agency: RoHS Compliant
-
Supplier: Hammond Manufacturing Company Inc.
Description: Features Primary 120VAC, 50/60 Hz., Secondary 240VAC. Provides circuit isolation. Toroidal transformer for high isolation, low noise, light weight cool operation and low profile. 50 or 60 Hz. operation, step up (120VAC to 240 VAC). Standard 3-wire, grounded plug (can also
- Power Rating (VA): 1,000 VA
- Features: Electronics Transformer, Isolation Transformer, Signal / RF Transformer
- Agency: RoHS Compliant
- Winding Turns: Step-Up Transformer
-
Supplier: Hammond Manufacturing Company Inc.
Description: Features Primary 240VAC, 50/60 Hz., Secondary 120VAC. Provides circuit isolation. Toroidal transformer for high isolation, low noise, light weight, cool operation and low profile. World wide applications, 50 or 60 Hz. operation, step down (240VAC to 120 VAC). Standard
- Power Rating (VA): 750 VA
- Features: Electronics Transformer, Isolation Transformer, Signal / RF Transformer
- Agency: RoHS Compliant
- Winding Turns: Step-Down Transformer
-
Supplier: Accuris
Description: Draft Guide for the Application of Surge-Protective Components in Surge Protective Devices and Equipment Ports - Part 6 High Frequency Signal Isolation Transformers
-
Supplier: Coilcraft, Inc.
Description: For use at frequencies up to 1000 kHz Incorporates current and sense windings in one small, encapsulated package Designed to meet UL/CSA/IEC 60950 Reinforced Insulation; 3 mm creepage/clearance Samples of all values plus sensor-only versions available in Coilcraft Designer's Kit P403
- Operating Temperature: -40 to 85 C
- Operating Frequency Range: 3,000 to 1,000,000 Hz
- Features: Current Sense Transformer, Isolation Transformer, Power / Power System / Distribution Transformer
- Agency: RoHS Compliant
-
Supplier: Triad Magnetics
Description: Triad gate drive transformers are used universally in all high frequency switching topologies to isolate the control circuitry from the line-connected switches. The windings are interleaved for the lowest possible practical leakage inductance. Turn ratios of 1:1 and 1:1.5
- Operating Frequency Range: 200,000 Hz
- Other Transformer Types / Applications: Industrial Control Transformer, Switch Mode Transformer
- Features: Other
- Category: Signal / RF Transformer
-
Supplier: Coilcraft, Inc.
Description: Transformers // Power-Transformers // T6522 // T6522-AL
- Operating Temperature: -40 to 85 C
- Operating Frequency Range: 50,000 Hz
- Features: Current Sense Transformer, Isolation Transformer, Power / Power System / Distribution Transformer, Surface Mount Technology (SMT)
- Agency: RoHS Compliant
-
Description: Surge protective components (SPCs) used in power and telecom surge protective devices (SPDs) and equipment ports are covered in the IEEE C62.42 guide series. The following are covered in this part of the series on high-frequency signal isolation-transformer technology
-
Supplier: Innovative Technology
Description: Eaton's filtered noise isolation transformer is designed to block out high frequency noise by providing an enhanced level of transverse mode noise attenuation. Typical loads for filtered noise isolation transformers include lighting, heating, air
- Features: Isolation Transformer
-
Supplier: Triad Magnetics
Description: Designed for switching power supply applications, Triad current sense transformers are used to detect the current passing through a conductor. These transformers are very reliable and operate effectively over the frequency range of 20 kHz - 200 kHz. They are constructed of UL
- Operating Frequency Range: 20 to 200,000 Hz
- Features: Both Sides
- Other Transformer Types / Applications: Current Sense Transformer, Switch Mode Transformer
- Category: Signal / RF Transformer
-
Description: Surge protective components (SPCs) used in power and telecom surge protective devices (SPDs) and equipment ports are covered in the IEEE C62.42 guide series. The following are covered in this part of the series on high-frequency signal isolation-transformer technology
-
Supplier: Dongguan Yili Electronics Co., Ltd.
Description: We manufacture low-frequency EI Transformers of all sizes and designs, ranging from EI 28 to EI 162 and wattage from 0.3VA to 5000VA. All the products use high-quality silicon steel sheet that features low consumption, high output power, high efficiency,
- Operating Frequency Range: 50 to 60 Hz
- Maximum Primary Voltage Rating: 100 to 600 volts
- Maximum Secondary Voltage Rating: 5 to 240 volts
- Power Rating (VA): 0.3 to 5,000 VA
-
Supplier: Coilcraft, Inc.
Description: Senses current up to 20 Amps Designed for up to 1 MHz and above Eight different turns ratios to meet variety of requirements Two pin-out configurations for different applications AEC-Q200 Grade 1 (−40°C to +125°C) Two samples of each value are available in Coilcraft Designer's Kit C389
- Operating Temperature: -40 to 125 C
- Operating Frequency Range: 13,000 Hz
- Features: Current Sense Transformer, Dry-type / Air Cooled, Isolation Transformer, Other, Power / Power System / Distribution Transformer
- Agency: RoHS Compliant
-
Supplier: Dongguan Yili Electronics Co., Ltd.
Description: We manufacture low-frequency EI Transformers of all sizes and designs, ranging from EI 28 to EI 162 and wattage from 0.3VA to 5000VA. All the products use high-quality silicon steel sheet that features low consumption, high output power, high efficiency,
- Operating Frequency Range: 50 to 60 Hz
- Maximum Primary Voltage Rating: 100 to 600 volts
- Maximum Secondary Voltage Rating: 5 to 240 volts
- Power Rating (VA): 0.3 to 5,000 VA
-
Supplier: Standex-Meder Electronics
Description: SJ / SU Series High Frequency Toroidal Power Inductor packaged in a surface mount design (SMD) is ideal where space and weight are critical and surface mount is required. When used as power inductors, they may be connected for higher current lower inductance or lower current higher
- Application: High Frequency
- Core Material: Iron
- Lead Style: No Leads (SMT)
- Mounting Option: Surface Mount Technology (SMT)
-
Supplier: Inductotherm Group
Description: induction models Isolation transformer, circuit breaker and primary line disconnect come in a separate air-cooled enclosure Nominal output frequency of 300 kHz Simplified circuit includes limited electronically load matched output Excellent low weld power output stability and
- Equipment Type: Complete System
- Process Capability: Welding Equipment
-
Supplier: Electrocube, Inc.
Description: parts for all major commercial aircraft and jetliners, military and defense aircraft as well as many land-based facilities. The efficiency of these transformers exceeds 95% with regulations of 2% to 5%. Aluminum foil transformers Copper foil transformers Foil winding
- Maximum Primary Voltage Rating: 110 to 600 volts
- Power Rating (VA): 25 to 50,000 VA
- Operating Frequency Range: 300 to 10,000 Hz
- Features: Autotransformer, Isolation Transformer, Power / Power System / Distribution Transformer
-
Supplier: Radwell International
Description: AUDIO TRANSFORMER; TURNS RATIO:1.22:1; PRIMARY IMPEDANCE:900OHM; SECONDARY IMPEDANCE:600OHM; SECONDARY POWER:50MW; FREQUENCY MAX:100KHZ; ISOLATION VOLTAGE:1KV; TRANSFORMER APPLICATIONS:HIGH RELIABILITY; DC RESISTANCE PRIMARY:104OHM ROHS COMPLIANT: YES. FREE 2 YEAR
- Features: Power / Power System / Distribution Transformer
-
Supplier: Isotech, Inc.
Description: IBC Compliant NRC are elastomeric pad-type isolators that provide excellent high frequency sound attenuation in use directly under HVAC, power generation and electrical equipment. NRC Pads are effective in preventing shock and vibration transmissions in non-critical installations. NRC
- Features: Other
- Application: Vibration Isolation
-
Supplier: Allied Electronics, Inc.
Description: Input⁄Line Transformer, 2-3⁄8 in. Height, 2 in. Width, ± 2 dB Frequency Response WMT1A is a general purpose matching transformer that allows proper connections between high (10 kΩ) and low (600 Ω) inputs and outputs. It can be used to balance an unbalanced line or provide
-
Supplier: Allied Electronics, Inc.
Description: Ground Fault Detection Metering Analog to Digital Circuits Specifications: Fully Encapsulated for Optimal PC Board Mounting Primary Current Rating to 15 Amps Primary to Secondary Isolated to 2500 VAC Meets VDE Norms Optimum Performance Over Designated Current and Frequency Range Competitive
-
Supplier: Allied Electronics, Inc.
Description: Ground Fault Detection Metering Analog to Digital Circuits Specifications: Fully Encapsulated for Optimal PC Board Mounting Primary Current Rating to 15 Amps Primary to Secondary Isolated to 2500 VAC Meets VDE Norms Optimum Performance Over Designated Current and Frequency Range Competitive
-
Supplier: TelephoneStuff.com
Description: Matching Transformer is a general-purpose matching transformer that allows proper connections between high (10k-ohm) and low (600-ohm) inputs and outputs. This transformer can be used to balance an unbalanced line or provide isolation between two pieces or
- Other Transformer Types / Applications: Impedance Matching Transformer
-
Supplier: West Coast Magnetics
Description: West Coast Magnetics' 406 series transformers have been designed for power use including linear and switch mode applications. Gapped cores will support significant amount of DC so this series is ideal for flyback applications. Recommended frequency of operation is as low as 10 kHz and
- Features: Power / Power System / Distribution Transformer
- Transformer Type: Power Transformer
-
Supplier: AR RF/Microwave Instrumentation
Description: Model IT2000 Series consists of switchable transformers for high power ultrasonic and RF transducer applications, as well as other laboratory applications requiring broadband, high power, impedance matching system. These transformers are designed to provide DC
- Operating Frequency Range: 10,000 to 3,000,000 Hz
- Power Rating: 1,500 watts
- Other Transformer Types / Applications: Switch Mode Transformer
-
Supplier: Standex-Meder Electronics
Description: TRCQ Series Low Voltage Rectifier power transformers are line frequency magnetics designed for channel chassis mounting – open style with combination – solder or quick connect terminals. Split bobbin construction provides for high isolation primary to secondary, low
- Standards / Compliance: CSA, UL
- Mounting: Chassis Mount
- Features: Power / Power System / Distribution Transformer
- Transformer Type: Rectifier Transformer
-
Supplier: Standex-Meder Electronics
Description: FTP Series Class 2 Transformers are line frequency magnetics designed in a printed circuit board (PCB) mounted package. These transformers 2.5VA to 50 VA and dual primary voltage 115/230V 50/60 Hz. 400 VRMS dielectric strength tested. Bobbins and shroud meet UL94 VO rating. Most
- Maximum Primary Voltage Rating: 115 to 230 volts
- Power Rating (VA): 2.5 to 50 VA
- Mounting: PC / PCB Mount
- Category: Signal / RF Transformer
-
Supplier: Dongguan Yili Electronics Co., Ltd.
Description: This kind of transformer is a low-frequency power transformer designed for printed circuit board applications. Split bobbin construction enables high isolation primary to secondary, low capacitive coupling to minimize line noise.
- Maximum Primary Voltage Rating: 115 to 240 volts
- Maximum Secondary Voltage Rating: 5 to 120 volts
- Power Rating (VA): 0.3 to 36 VA
- Features: Other
Find Suppliers by Category Top
Featured Products Top
-
, Planar, Toroidal, Potted, Flat Wire, Litz Wire, Bobbin Wound, Edge Wound, Section Wound, Low Frequency, High Frequency, Low Voltage and High Voltage. If you need it, we can design and manufacture it. Each engineer has direct ownership and manages projects from initial concept through production. (read more)
Browse Isolation Transformers Datasheets for Triad Magnetics -
between the DC side of the photovoltaic system and the AC side of the power grid, block the injection of DC components into the grid, and prevent DC bias from damaging distribution transformers; Secondly, isolate common mode voltage from high-frequency interference, suppress switch harmonics of (read more)
Browse Isolation Transformers Datasheets for Shenzhen Xingkerong Technology Co., Ltd -
We can offer the full range of ferrite cored transformers and inductors utilising the Ferroxcube, Epcos, Thompson or MMG-Neosid ranges of materials. Delivery lead times are dependant on supplier stocks, however we are pleased to hold material stocks for regular items. (read more)
Browse Transformers Datasheets for Majestic Transformer Co. -
Litz wire used in high frequency inductors and transformers to the micro-miniature coaxial cable used in surgical robots (read more)
Browse Datasheets for New England Wire Technologies Corporation -
Switch Mode/High Frequency Gate Drive Transformers Triad gate drive transformers are used universally in all high frequency switching topologies to isolate (read more)
Browse Gate Drive Transformers Datasheets for Triad Magnetics -
share the same ground. Current may then circulate in the ground of an interconnected circuit. Since wires are never perfect short circuits at DC and certainly not at high frequency AC, unwanted voltages are excited in each circuit. Such a circulating current may cause galvanic corrosion of wiring (read more)
Browse Power Quality Analyzers and Monitors Datasheets for Dataforth Corporation -
The Three Phase Pad Mounted Transformer is a factory direct,American standard (ANSI/IEEE) distribution solution built for safe,stable and efficient power conversion in demanding field installations. Featuring an isolated HV/LV compartment design inside a lockable,outdoor ready cabinet with (read more)
Browse Transformers Datasheets for TPS Elektronik GmbH -
ideal for high-frequency, high-power applications. Built to perform in harsh environments, these advanced magnetic components offer improved thermal management, reduced losses, and simplified integration. Trusted across electric mobility, aviation, defense, and renewable energy sectors (read more)
Browse Inductors, Coils, and Chokes Datasheets for New Yorker Electronics Co., Inc. -
Introduction Electrical isolation is a critical concept in electrical system design, ensuring both the safety of personnel and the protection of equipment. This is especially important in high-voltage systems, where precise measurement devices prevent failures. At Knick (read more)
Browse Signal Conditioners Datasheets for Knick Interface LLC -
Triad Switch Mode High Frequency Magnetics: 20K-200kHz FIT Series Toroidal Inductors Triad toroidal inductors are specifically designed to minimize (read more)
Browse Inductors, Coils, and Chokes Datasheets for Triad Magnetics
Conduct Research Top
-
A Microfluidic System for Biological Particle Enrichment Using Contactless Dielectrophoresis
through the. main channel. High-frequency electric fields were provided. by a wideband, high-power amplifier and transformer combination. (Amp-Line Corp., Oakland Gardens, NY), and signal. generation was accomplished using a function generator. (GFG-3015; GW Instek, Taipei, Taiwan). Numerical Modeling
More Information Top
-
Transportation Technologies for Sustainability
Switching DC-DC Converter with High Frequency Isolation Transformer .
-
Improvement of output voltage with SVM in three-phase AC to DC isolated matrix converter
Moreover, the converter is small in size because (i) no passive components are required such as the boost reactors and electrolytic capacitors, and (ii) high frequency isolated transformer can be used.
-
Current sourcing isolated grid connected inverter
Abstract: This study proposes a soft switched Output Current Sourcing (OCS) grid connected inverter that applies a high frequency isolation transformer .
-
Fuzzy control of a three-phase step-up DC-DC converter with a three-phase high frequency transformer
Abstract – This paper presents a closed loop fuzzy logic control technique applied to three-phase step-up DC-DC converter with a three-phase high frequency isolation transformer .
-
Proceedings of the 2013 International Conference on Electrical and Information Technologies for Rail Transportation (EITRT2013)-Volume II
Traditional topology of DC–DC converter is shown in Fig. 2.4, where R is the circuit impedance, L is the leakage inductance of high frequency isolated transformer .
-
Progress in Power and Electrical Engineering
The power switches Sp1 and Sp2, capacitor C and high frequency isolation transformer T constitute push-pull forward inverter; the transformer has tow primary windings and tow second windings; the power switches S1-S4, form the synchronous rectifier circuit; the power switches…
-
A Multi-Directional Power Converter for a Hybrid Renewable Energy Distributed Generation System with Battery Storage
In this paper, a four-directional dc/dc converter with high frequency isolated transformer is applied to the central part.
-
New modular two stage switching converter for high power stereo audio amplifier
A three-leg inverter, two high frequency isolation transformers , two output high frequency cycloconverters and two low-pass filters, compose the basic topology.
-
A DC power supply based on matrix converter with reduced number of switches
The output of the matrix converter is then processed via a high frequency isolation transformer and rectified to 48 volt DC.
-
A novel multi-port DC-DC converter for hybrid renewable energy distributed generation systems connected to power grid
In this paper, a four-directional dc/dc converter with high frequency isolated transformer is applied to connect all parts.
Indicates content that may require registration and/or purchase.