Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Boonton Electronics Corporation
Description: The 4530 series RF Peak Power Meter can make Peak, CW Power and RF Voltage measurements at high speed from 10 Hz to 40 GHz. Features: Frequency Range: 10 Hz to 40 GHz Dynamic Range: Peak Power >60 dB CW Power -90 dB Synchronous/Asynchronous Triggering
- Bandwidth: 50,000,000 to 40,000,000,000 Hz
- Maximum Channels: 2
- Operating Temperature: 0 to 50 C
- Features: 7 or More Digits, Other
-
Supplier: ValueTronics International, Inc.
Description: integration. The power meters are capable of supporting external shunts and CT for higher current application. The 66203 power meter includes a 2-shunt design to provide high accurate readings for both low and high current measurements. The power
-
Supplier: Artifex Engineering
Description: changing optical signals. These units have a particularly high bandwidth of 10MHz allowing monitoring of high frequency noise components of many light sources. The output is a voltage linearly proportional to input power. The fast response time at high
- Wavelength Range: 200 to 2,100 nm
- Operating Temperature: 0 to 60 C
- Power Range: 0.003 to 0.030000000000000002 watts
- Optical Meter Type: Power Meter
-
-
Supplier: ValueTronics International, Inc.
Description: The 4532 is a used RF Power Meter from Boonton. Radio frequency (RF) power meters are the electronic test equipment of choice to collect information, analyze RF power, and display information in an easy-to-read digital format. Engineers use RF power
-
Supplier: Yokogawa Corporation of America
Description: charger and other low-level power measurements. The WT300E's wide range of functions and enhanced specifications, allows handling of all the measurement applications from low frequency to high frequency inverters using a single power meter. Accuracy with
- Number of Data Channels: 2
- AC Voltage Range: 15 to 600 volts
- AC Current Range: 0.0005 to 20 amps
- Frequency Ranges: 0.1 to 100,000 Hz
-
Supplier: Spire Metering Technology
Description: MAG888 has been widely used in municipal, wastewater treatment, irrigation,chemicals, as well as industrial liquid processes. Besides the high accuracy full-bore magmeters, at Spire we also offer insertion magnetic flowmeters, battery-powered magmeters, GSM/GPRS wireless magmeters,
- Pipe Diameter: 0.5 to 80 inch
- Media Temperature Range: 14 to 176 F
- Operating Pressure: 87 to 362 psi
- Operating Temperature: -13 to 140 F
-
Supplier: Visual Sound, Inc.
Description: 4670D-HF high frequency pack features the JBL 2446H, 100 mm (4 in) diaphragm compression driver, JBL 2380A Bi-Radial® horn and JBL 2509 adjustable bracket. Together, these elements provide clear, accurate reproduction of the mid/high frequency information. All of these
-
Supplier: Spire Metering Technology
Description: The SpireMag series MAG888-DC flowmeter is a battery-powered high-performance magnetic water meter designed for water and wastewater industry to accurately measure the water flow in closed conduits. MAG888-DC is ideal for remote locations in municipal, irrigation, wastewater treatment
- Pipe Diameter: 0.5 to 32 inch
- Media Temperature Range: 14 to 212 F
- Operating Pressure: 145 to 362 psi
- Velocity Flow Rate: -49 to 49 ft/sec
-
Supplier: S. Himmelstein & Company
Description: MCRT® 85800V Torquemeters have very high accuracy in real-world applications, not just in the cal lab.That's due to very high stiffness which yields wider installed bandwidth and faster response than competitive devices. Furthermore, Industries highest Overrange avoids errors which
- Maximum Torque: 250 to 50,000 In-lbs
- Accuracy: 0.04 to 0.027 ±% Full Scale
- Operating Temperature: -25 to 185 F
- Electrical Output: Analog Voltage, Serial
-
Supplier: Laurel Electronics LLC
Description: Laureate™ 1/8 DIN Digital Panel Meters for dual-channel frequency, rate, or period meter is a standard operating mode of the Laureate counter with the FR signal conditioner board. It can display frequency from 0.005 Hz to 1 MHz, rate in engineering units, and period
- Number of Digits: 6
- Voltage Range: 250 volts
- Width: 118.872 mm
- Height: 62.23 mm
-
Supplier: AlphaLab, Inc.
Description: This is an extremely sensitive meter which can accurately measure RF background even in rural areas far from any transmitters. The meter reads true power density directly on the display. Unlike other low-cost field strength meters, this meter's frequency
- Options & Features: Battery Powered
- Display Type: Digital
- Form Factor: Handheld
-
Supplier: MultiDimension Technology Co., Ltd.
Description: field signals, avoiding sampling errors from the traditional time-sharing power supply mode. SOT23-3 Features and Benefits Tunneling magnetoresistance (TMR) technology High sensitivity High frequency response: typ. 1 kHz Unipolar operation Wide range supply voltages: 1.8
- Power Requirements: DC Powered
- Sensor Technology: Magnetic Proximity Sensor
- Body Shape: Other
-
Supplier: MultiDimension Technology Co., Ltd.
Description: Benefits Tunneling magnetoresistance (TMR) technology High sensitivity High frequency response: typ.1 kHz Omnipolar operation Wide range supply voltages: 1.8 V to 5.5 V Open-drain output Low power consumption: supply current 1.5 μA Excellent temperature stability
- Power Requirements: DC Powered
- Sensor Technology: Magnetic Proximity Sensor
- Body Shape: Other
-
Supplier: MultiDimension Technology Co., Ltd.
Description: and Benefits Tunneling magnetoresistance (TMR) technology High sensitivity High frequency response: up to 5 kHz Bipolar latching operation Wide range supply voltages: 1.8 V to 5.5 V CMOS push-pull output Low power consumption: supply current 1.5 μA Excellent temperature
- Power Requirements: DC Powered
- Sensor Technology: Magnetic Proximity Sensor
- Body Shape: Other
-
Supplier: Laurel Electronics LLC
Description: High voltage AC or DC power. The standard Laureate supply accepts power from 85-264 Vac, 47-63 Hz. This allows the same meter to operate worldwide without modification. The supply also accepts 90 to 300 Vdc (high voltage DC operation not ETL approved). LPS2: Low
- DC Input Power: 5.3 watts
-
Supplier: TEGAM, Inc.
Description: High power measurement system available. Technical Specifications Calibrate High Power RF Sensing devices up to 250 W o Working standards like the TEGAM 2601A and 2602A o Through devices like a Bird Wattmeter o High Power RF Power Sensors from
- Power Range: 10 to 250.00000000000003 watts
- Bandwidth: 60 to 3,000,000,000 Hz
- Form Factor: Bench / Free-Standing, Rack-Mounted
- Display Type: Digital
-
Supplier: MultiDimension Technology Co., Ltd.
Description: and Benefits Tunneling magnetoresistance (TMR) technology High sensitivity High frequency response: up to 5 kHz Bipolar latching operation Wide range supply voltages: 1.8 V to 5.5 V CMOS push-pull output Low power consumption: supply current 1.5 μA Excellent temperature
- Power Requirements: DC Powered
- Sensor Technology: Magnetic Proximity Sensor
- Body Shape: Other
-
Supplier: OMEGA Engineering, Inc.
Description: The pinless HHMM257 handheld moisture meter incorporates a moisture sensor that monitors the moisture in wood and other building materials without causing surface damage. High frequency sensing technology allows the meter to take non-invasive moisture measurements. The
- Moisture Content Range: 0 to 100 %
- Operating Temperature: 39.2 to 109.4 F
- Features: Battery Powered, Other, Self Calibrating
- Display: Digital Readouts
-
Supplier: AlphaLab, Inc.
Description: This meter measures AC electric field in the vertical direction (same direction as the long axis of the meter). It has a wide frequency range (40 Hz - 20 KHz) and high accuracy (+/-2% of reading +/- 1 count) with an electric field strength range of 19 999 V/m and
- Electric Field Range: 1 to 19,999 V/m
- Frequency Range: 40 to 20,000 Hz
- Options & Features: Auto-Ranging
- Features: Battery Powered, Digital, Handheld
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: The PCE-830 Clamp Meter is used for measuring one to three phases of electrical quantities for alternating current (AC). This 3-Phase Clamp Meter also measures parameters such as voltage, current, frequency, harmonics, and power as well as indicating, according to
- AC Voltage Range: 20 to 600 volts
- AC Current Range: 0.04 to 3,000 amps
- Real Power Range: 5 to 9,999 watts
- Frequency Range: 45 to 65 Hz
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: The PCE-830 Three Phase Power Data Logger Meter is used for measuring one to three phases of electrical quantities for alternating current (AC). This 3-Phase Three Phase Power Data Logger Meter also measures parameters such as voltage, current, frequency,
- Operating Temperature: 14 to 122 F
- Features: AC Current Input, AC Voltage Input
- Data Acquisition: Datalogger / Recorder
- User Interface: Front Panel and Display
-
Supplier: Microtest Corporation
Description: The 6367 precision LCR meter is provided with high accuracy and speed. The test frequency from 10Hz to 1MHz. The 6367A test frequency from0.1Hz-1MHz, lowest test frequency from 0.1Hz. The difference between the new generation of LCR meters and the older
- Resistance / Impedance Range: 0.0000000009999999999999999 to 99,999 kohms
- Capacitance Range: 0.00000001 to 9,999,900 microF
- Inductance Range: 0.0000000001 to 99,999 H
- Operating Temperature: 10 to 40 C
-
Supplier: Inductotherm Group
Description: Manual Or Computer Controlled Operation All controls necessary for stand-alone operation are built into Statipower® SP11 power supplies. This includes a digital heat cycle timer, analog meters for voltage, frequency, current and power, and LED operating and diagnostic
- DC Output Power: 50,000 to 150,000 watts
- Output Frequency: 0.005 to 0.2 MHz
-
Supplier: Sifam Tinsley UK
Description: The ND20 meter is a digital programmable panel meter destined for the measurement of single-phase power network parameters (2-wire network) and 3-phase, 3,4-wire network in balanced and unbalanced systems with the simultaneous display of measured quantities on a LCD display. The
- Number of Digits: 16
- Analog Input Channels: 3
- Voltage Range: 2.8 to 480 volts
- Current Range: 1 to 5 amps
-
Supplier: TelephoneStuff.com
Description: Metered PDU / Power Distribution Unit provides an efficient and manageable power distribution solution for multiple servers with dual redundant power supplies, or any other application that requires numerous outlets, high capacity, and a compact form factor. Features: -
- Current Rating: 40 amps
- Frequency: 50 Hz, 60 Hz
- Outlets: NEMA
- Certifications: UL
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: Outdoor Decibel Meter PCE-428-EKIT incl. Outdoor Noise Level Meter Kit Class II sound level meter with octave filter or 1/3 octave filter for frequency analysis / USB interface / Datalogger / A, B, C, Z rating / Fast, slow and pulse analysis The outdoor decibel
- Frequency Range: 20 to 12,500 Hz
- Sound Level Range: 25 to 136 dB re 20µPa
- Measurement Modes: A-Weighted SPL (LA), C-Weighted SPL (LC), Z-Weighted SPL (LZ)
- Display: Digital Readouts
-
Supplier: RS Components, Ltd.
Description: High Voltage Volt Amp Freq RTU/TCP/IP
- Number of Digits: 4
- Width: 68 mm
- Height: 68 mm
- Depth: 45 mm
-
Supplier: OMEGA Engineering, Inc.
Description: The HHM250 is a clamp on multifunction meter that provides high accuracy and reliability in a low cost portable package. The clamp allows for measurement of AC current to 660 amps and AC voltage to 600 volts. Ideal for monitoring electrical power sources to troubleshoot or
- AC Voltage Range: 600 volts
- Operating Temperature: 0 to 40 C
- AC Current Range: 660 amps
- Resistance / Impedance Range: 0 to 0.6 kohms
-
Supplier: Microtest Corporation
Description: The test frequency of the 6630E economic LCR meter is AC 10Hz-10MHz. and is suitable for the LCR testes of AC signals. The measurement in a continuously changing environment can be executed stage-by-stage with the test frequency and grade, and high-speed continuous tests
- Resistance / Impedance Range: 0 to 9,999,990 kohms
- Capacitance Range: 0 to 9,999,990,000 microF
- Inductance Range: 0 to 9,999,990 H
- Operating Temperature: 10 to 40 C
-
Supplier: Eldridge Products, Inc.
Description: readouts. ValuMass™ inline and insertion flow meters accommodate virtually all installation requirements. The Series 440 insertion style flow meters are available with 6”, 12” or 18” long probes (Optional compression fitting for mounting). Other mounting options are available.
- Pipe Diameter: 0.25 to 2 inch
- Operating Temperature: -40 to 140 F
- Operating Pressure: 500 psi
- Media Temperature: -40 to 392 F
-
Supplier: REED-Direct
Description: "A & C" frequency weighting Large, easy-to-read LCD display 1/2" electret condenser microphone for high accuracy and longterm stability Data Hold, Max Hold and low battery indication Carrying case and 9V battery included SPECIFICATIONS: Range: Low: 35 to 100 dB; High: 65 to 135
- Frequency Range: 31.5 to 8,000 Hz
- Sound Level Range: 35 to 135 dB re 20µPa
- Accuracy: 1.4 dB
- Measurement Modes: A-Weighted SPL (LA), C-Weighted SPL (LC)
-
Supplier: Sifam Tinsley UK
Description: The ND20LITE meter is a digital programmable panel meter destined for the measurement of single-phase power network parameters (2-wire network) and 3-phase, 3,4-wire network in balanced and unbalanced systems with the simultaneous display of measured quantities on a LCD display.
- Voltage Range: 2.8 to 480 volts
- Current Range: 0.002 to 6 amps
- Frequency Range: 47 to 63 Hz
- Accuracy: 0.2 ± % of Full Scale
-
Supplier: REED-Direct
Description: dgt.) Frequency Range: 4, 10kHz Resolution: 1, 10Hz Accuracy: ±(0.1% +1 dgt.) Power Supply: Single 9V battery Jaw Opening: 40mm Dimensions: 242 x 66 x 36mm (9.5 x 2.6 x 1.4") Weight: 400g (10 oz)
- DC Voltage Range: 0 to 1,000 volts
- AC Voltage Range: 0 to 750 volts
- Frequency Range: 0 to 10,000 Hz
- DC Current Range: 0 to 1,000 amps
-
Supplier: Eldridge Products, Inc.
Description: Our ValuMass™ Series 400 offer another lower cost option for many flow applications with the high value associated with all of EPI’s flow measurement instrumentation. ValuMass™ flow meters include a robust feature set: 0 – 5, 10 VDC, 4 – 20mA, RS485 Modbus RTU and optional 0 – 1 kHz
- Pipe Diameter: 0.25 to 2 inch
- Operating Temperature: -40 to 158 F
- Operating Pressure: 500 psi
- Media Temperature: -40 to 392 F
Find Suppliers by Category Top
Featured Products Top
-
09L small form factor power sensor covers a wide 4 kHz to 9 GHz frequency range. With its Tier 1 traceability to NIST or METAS, the sensor's high accuracy, combined (read more)
Browse Power Meters Datasheets for LadyBug Technologies LLC -
LadyBug's engineering and product development for its RF power sensors set a benchmark for accurate and reliable power measurement across frequencies up to 75 GHz. Combining precision, robust design, and affordability, these sensors cater to a wide spectrum of needs, including manufacturing test (read more)
Browse RF Power Meters Datasheets for LadyBug Technologies LLC -
load and a frequency stability of ± 0.1%. The 95-264VAC at 47Hz to 410Hz input is power factor corrected. The use of components with established reliability results in a high demonstrated MTBF. The VFC500 is manufactured at our plant under strict quality control. Customized (read more)
Browse AC Power Sources Datasheets for ABSOPULSE Electronics Ltd. -
Selecting the best connector for your power sensor Customers may select one of several connector types for most LadyBug sensors. This often allows the sensor to be placed directly on the customer’s DUT, increasing measurement accuracy by eliminating adaptors (read more)
Browse RF Power Detectors Datasheets for LadyBug Technologies LLC -
input/output filtering Motor drives and industrial automation systems Power converters and renewable energy inverters High-voltage equipment requiring reliable filtering Switching power supplies and frequency converters Automotive electronics for noise reduction in power systems (read more)
Browse Crystals Datasheets for DigiKey -
Triad Switch Mode High Frequency Magnetics: 20K-200kHz FIT Series Toroidal Inductors Triad toroidal inductors are specifically designed to minimize (read more)
Browse Inductors, Coils, and Chokes Datasheets for Triad Magnetics -
Switch Mode/High Frequency Gate Drive Transformers Triad gate drive transformers are used universally in all high frequency switching topologies to isolate (read more)
Browse Gate Drive Transformers Datasheets for Triad Magnetics -
stiffness to achieve wider installed bandwidth and faster response times. The mechanical power meters’ specifications include 1 kHz measurement bandwidth and high overload and overrange capability (up to 400% overload and 300% overrange). Additional features include advanced (read more)
Browse Torque Sensors Datasheets for S. Himmelstein & Company -
Introducing NEW 2kHz & 3kHz High Frequency SineWave Guardian Models AT MTE understand the relentless demands of the Oil & Gas industry—harsh conditions (read more)
Browse EMI Filters and RFI Filters Datasheets for MTE Corporation -
of individually insulated magnet wires twisted or braided into a uniform pattern with the primary benefit of reducing AC losses in high frequency windings. We offer all 9 types of Litz wire constructions with multiple varieties of insulation to meet agency and/or specific customer voltage withstand (read more)
Browse Datasheets for New England Wire Technologies Corporation
Conduct Research Top
-
The Value of No-Drag Flow Meter Sensors
Smith Systems, Inc. proximity sensors can be used for providing "no drag" speed detection in turbine flow meters. These flow sensors can be powered with a wide range of supply voltages and are compatible with digital equipment. These flow sensors project a high-frequency field that does not slow
-
Microwave Receiver Linearity Verification
microwave power measurements could be a problem. This application note shows how linearity can be measured over a frequency range of 100kHz to 40GHz using a precision power meter and a few power standards.
-
Environmental Noise Control Trends in Instrumentation
1 Noise Control. Throughout the world, there is renewed effort to control noise levels in residential areas. High noise levels interfere with sleep and various human activities. In the long run it does not just affect the quality of life, but also causes physical ailments such as heart disease [1
-
A Microfluidic System for Biological Particle Enrichment Using Contactless Dielectrophoresis
through the. main channel. High-frequency electric fields were provided. by a wideband, high-power amplifier and transformer combination. (Amp-Line Corp., Oakland Gardens, NY), and signal. generation was accomplished using a function generator. (GFG-3015; GW Instek, Taipei, Taiwan). Numerical Modeling
-
MSilica Nanoparticles Treated by Cold Atmospheric-Pressure Plasmas Improve the Dielectric Performance of Organic-Inorganic Nanocomposites
, Amp-Line, Oakland Gardens,. NY, USA). A high-voltage transformer was then used to. step-up the voltage of the signal before it was applied to the. microfluidic device. It should be noted that voltages and. frequencies higher than 300 Vrms and 600 kHz, respectively,. were not tested due to the PDMS
More Information Top
-
Automotive EMC test method and equipment (the special feature latest test method and equipment)
The immunity measuring device composes standard signal generator, wide range amplifier, high - frequency power meter , transmitting antenna, field strength measuring instrument, antenna hoist etc.
-
Renewable and Sustainable Energy II
The amplified signal is fed to a bolted langevin transducer(BLT), the input voltage and input current of which are traced by an oscilloscope, and the active power of which is measured by a high frequency power meter .
-
Corrosion Fatigue at High Frequencies and High Hydrostatic Pressures
The measuring instruments include a high frequency power meter , a voice coil pickup, an oscilloscope, and a frequency counter, Fig. la.
-
Determination of threshold velocities and correlation of high-frequency endurance limits for LMFBR heat-exchanger materials
measuring instrumentation includes a high frequency power meter , .
-
Length monitor for 1 mm SLC bunches
in the cavity is then radiated out the entrance hole but also through a hole leading to a high frequency power meter after a .
-
Development of rf plasma generators for neutral beams
Coupled rf power, as measured by a high frequency power meter was unreliable due to the presence of high frequency parasitic currents.
-
Ätiologie and Pathogenese
When after all operation, then in the furthest periphery, also in the adipose tissue by means of the elektrokanstischen high frequency ammeter .
-
Examination over the effect ultrakurzer shafts for the living bacterium cell
The thermal instrument ( high frequency flow meter ) consists of a veto high frequency current of erw ~ rmten I-Iitzdraht Mitre of which lies the LSt-sets of a thermoelement on.
-
Estimation of power consumption of miniature audio directional transducer
In the experiment, a high frequency power meter is utilized.
-
Novel load adaptive frequency tracking control scheme for high frequency inverter without PLL scheme
…were used for consuming high frequency power instead of the real induction heating load applications, and it was also used to measure the high frequency power because the accurate measurement values are achieved in high frequency power meter (Hioki: 3167) connecting to…
Indicates content that may require registration and/or purchase.