Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Anaren, Inc.
Description: Features: RF Performance up to 20 GHz 50 Ω 10 mil 96 % Alumina Non-Nichrome Resistive Element Terminals: Au/Sn Solder over Gold Solder Attach Tolerance 2%
- Resistance Range: 50 ohms
- Tolerance: 2 +/- %
- Temperature Coefficient (TCR): 300 ±ppm/°C
- Power Rating: 0 watts
-
Supplier: RCD Components, Inc.
Description: HIGH FREQUENCY AXIAL MICROWAVE APPLICATIONS RCD has been a key manufacturer of standard and custom Resistors/Capacitors/Coils/Delay Lines for over 40 years. RCD’s USA plant is the home of the SWIFTTM program, and also specializes in military, aerospace and custom/specialty
- Resistance Range: 10 to 10,000 ohms
- Mounting / Packaging: Axial Leads
- Category / Application: High-Frequency Resistor, Precision Resistor, Telecom Resistor
- Technology / Construction: Metal Film
-
Supplier: Newark, An Avnet Company
Description: HIGH FREQUENCY FLAT CHIP RESISTORS, MCT 0603-50 1% P5 28K
-
-
Supplier: Accuris
Description: RESISTOR, FIXED (COMPOSITION FILM, VERY HIGH FREQUENCY)
-
Supplier: Newark, An Avnet Company
Description: HIGH FREQUENCY FLAT CHIP RESISTORS, MCT 0603-50 1% P52R2 ROHS COMPLIANT: YES
-
Supplier: ASAP Semiconductor LLC
Description: HIGH FREQUENCY (UP TO 20 GHZ) CHIP RESISTORS
-
Supplier: RCD Components, Inc.
Description: HIGH POWER / HIGH VOLTAGE / HIGH VALUE RESISTORS Industry’s highest power film resistors! RCD’s SR Series is designed for high voltage and/or high power applications. Film construction has extremely low reactance enabling superior
- Resistance Range: 50,000 to 5,000,000,000 ohms
- Power Rating: 2 to 250.00000000000003 watts
- Operating DC Voltage: 15,000 to 300,000 volts
- Tolerance: 1 to 20 +/- %
-
Supplier: Ohmite Manufacturing Co.
Description: Ohmite offers the totally encapsulated and insulated TO-247 package for low ohmic value and non-inductive design for high-frequency and pulsing applications. Ideal use is for power supplies. This series is rated at 100 Watts mounted to a proper heatsink. Ohmite offers thermal solutions
- Resistance Range: 0.05 to 1,000,000 ohms
- Power Rating: 100 watts
- Operating DC Voltage: 350 volts
- Dielectric Strength: 1.8 kilovolts
-
Supplier: Ohmite Manufacturing Co.
Description: Using the SOT-227 package, the TGHD series features flat type, 100W high power resistors that require an air-cooled heatsink or water-cooling to reach peak performance. These resistors are offered either with quick connect tabs or flywire leads. The TGHD Series is a great option
- Resistance Range: 0.1 to 51,000 ohms
- Tolerance: 5 +/- %
- Temperature Coefficient (TCR): 100 ±ppm/°C
- Power Rating: 100 watts
-
Supplier: Renesas Electronics Corporation
Description: smaller implementation area. Intersil’s R3™ Technology combines the best features of fixed-frequency PWM and hysteretic PWM while eliminating many of their shortcomings. R3™ Technology employs an innovative modulator that synthesizes an AC ripple voltage signal VR, analogous to the output
- Output Voltage (Volt): 0.6 to 3.3 volts
- Input Voltage (VIN): 7 to 25 volts
- Features: Other
-
Supplier: Microchip Technology, Inc.
Description: in a system. An external resistor sets the adjustable switching frequency of the MIC3230/1. The switching frequency can be between 100kHz and 1MHz. Setting the switching frequency provides the mechanism by which a design can be optimized for efficiency (performance) and
- Input Voltage: 6 to 45 volts
- Type: Dimmable
- Form Factor: Integrated Circuit (IC)
- Features: RoHS Compliant
-
Supplier: RCD Components, Inc.
Description: HIGH SURGE APPLIICATION Benefits: High surge/high pulse capability Low inductance/high frequency performance Rugged hot molded construction 1/8W and 2W sizes in development Surface mount styles in development Carbon composition resistors are considered as
- Resistance Range: 1 to 22,000,000 ohms
- Tolerance: 2 to 10 +/- %
- Power Rating: 0.25 to 1 watts
- Operating DC Voltage: 500 volts
-
Supplier: Ohmite Manufacturing Co.
Description: A high power TO-220 style resistor package designed for high frequency emitter circuits in switching power supplies. Also used in voltage regulation and low energy pulse loading. 35 Watts at 25˚C case temperature on heat sink Single screw mounting to heat sink Molded case
- Resistance Range: 0.05 to 10,000 ohms
- Power Rating: 35 watts
- Operating DC Voltage: 350 volts
- Dielectric Strength: 1.8 kilovolts
-
Supplier: Ohmite Manufacturing Co.
Description: A high power TO-220 style resistor package designed for high frequency emitter circuits in switching power supplies. Also used in voltage regulation and low energy pulse loading. 30 Watts at 25˚C case temperature on heat sink Single screw mounting to heat sink Molded case
- Resistance Range: 0.05 to 10,000 ohms
- Power Rating: 30.000000000000004 watts
- Operating DC Voltage: 350 volts
- Dielectric Strength: 1.8 kilovolts
-
Supplier: Microchip Technology, Inc.
Description: HV232 is a low charge injection 8-channel, high-voltage, analog switch integrated circuit (IC) with bleed resistors. This device can be used in applications requiring high voltage switching controlled by low voltage control signals, such as ultrasound imaging and printers. The
- Features: Other
- Package Type: PLCC
- Switch Type: SPST
-
Supplier: Microchip Technology, Inc.
Description: are clocked in. Data are clocked in during the rising edge of the clock. Using HVCMOS technology, this device combines high voltage bilateral DMOS switches and low power CMOS logic to provide efficient control of high voltage analog signals. The device is suitable for various
- Features: Other
- Switch Type: SPST
-
Supplier: Microchip Technology, Inc.
Description: The AT9919 is a PWM controller IC designed to drive high brightness LEDs using a buck topology. It operates from an input voltage of 4.5 to 40VDC and employs hysteretic control with a high-side current sense resistor to set the constant output current. The operating
- Input Voltage: 4.5 to 40 volts
- Mounting / Configuration: SMD
-
Supplier: Littelfuse, Inc.
Description: low-frequency digital PWM signal to the PWMD pin. 8V to 450 V Input Voltage Range >90 % Efficiency Drives Multiple LEDs in Series and Parallel Configurations Regulated LED Drive Current Linear or PWM Brightness Control Resistor-Programmable Oscillator Frequency SOIC-8 and SOIC-8
- Input Voltage: 8 to 450 volts
- Efficiency: 90 %
- Type: Dimmable
- Form Factor: Integrated Circuit (IC)
-
Supplier: KOA Speer Electronics, Inc.
Description: Features PSN can respond to high voltage and high power with a wide resistance range of 500Ω~6GΩ PSO is made completely moisture preventive to be PSN that can be used under high moisture environment PN is a non-inductive type and can be used for high frequency PWW
- Resistance Range: 10,000,000,000 to 6,000,000,000 ohms
- Power Rating: 2 to 250.00000000000003 watts
- Operating DC Voltage: 15,000 to 300,000 volts
- Tolerance: 5 to 20 +/- %
-
Supplier: Richardson RFPD
Description: The PE35400 is a high-performance UltraCMOS® prescaler with a fixed divide ratio of 4. It supports an operating frequency range from 3–13.5 GHz. It operates on a single voltage supply with a frequency-selecting bias resistor and draws a low current of 16 mA. The PE35400
- Division Ratio: 4
- Clock Frequency: 3,000 to 13,500 MHz
- Features: Other
-
Supplier: EBG RESISTORS LLC
Description: 35 Watt Thick Film Power Resistors for High Frequency and Pulse Loading Applications
- Resistance Range: 0.01 to 10,000 ohms
- Tolerance: 0.5 to 10 +/- %
- Temperature Coefficient (TCR): 50 ±ppm/°C
- Power Rating: 35 watts
-
Description: circuitry. The high voltage output is generated through the use of a ferrite core high voltage step up transformer which feeds the high voltage output circuitry. Units utilize an appropriate arrangement of low capacitance Cockcroft-Walton voltage multiplier stages to obtain the
- DC Input Voltage: 24 volts
- DC Output Voltage: 8,000 volts
- DC Output Current: 0.0075 amps
- DC Output Power: 60.00000000000001 watts
-
Description: voltage output is generated using a ferrite core high voltage step up transformer which feeds a half wave Cockcroft-Walton voltage multiplier to obtain the specified high voltage output. Due to the fixed, high frequency conversion rate the output capacitance is small
- DC Input Voltage: 12 to 24 volts
- DC Output Voltage: 15,000 volts
- DC Output Current: 0.002 amps
- DC Output Power: 30.000000000000004 watts
-
Supplier: DigiKey
Description: 50 Ohms ±5% 40W Chip Resistor Nonstandard RF, High Frequency Thick Film
- Resistance Range: 50 ohms
- Tolerance: 5 +/- %
- Power Rating: 40 watts
- Operating Temperature: -55 to 150 C
-
Supplier: Thin Film Technology Corporation
Description: No Description Provided
- Resistance Range: 10 to 1,000,000 ohms
- Tolerance: 0.5 +/- %
- Temperature Coefficient (TCR): 25 to 50 ±ppm/°C
- Power Rating: 0.1 watts
-
Supplier: Thin Film Technology Corporation
Description: No Description Provided
- Resistance Range: 100 to 332,000 ohms
- Tolerance: 0.1 +/- %
- Temperature Coefficient (TCR): 25 ±ppm/°C
- Power Rating: 0.06249999999999997 watts
-
Supplier: Acromag, Inc.
Description: Multi-range 0Hz to 100KHz frequency input Multi-range 0Hz to 3KHz PWM input 4-20mA output (sink/source) 12-32V DC power The TT239 model is a space-saving two-wire transmitter that isolates and converts a frequency, pulse, or pulse-width modulation (PWM) input to a proportional 4-20mA
- Operating Temperature: -40 to 176 F
- Vibration Rating: 4 g
- Shock Rating: 25 g
- User Interface: Computer Programmable
-
Supplier: Infineon Technologies AG
Description: 24V | automotive smart high-side switch BSS169 | N-Channel Depletion Mode MOSFET BAS40-06 | Schottky Diodes BSS123N | Small signal/small power MOSFET BTS4880R | Classic PROFET™ 24V | automotive smart high-side switch SAK-TC337LP-32F300S AA AURIX™ Family – TC33xLP IM523-S6A |
- tON: 100,000 ns
- tOFF: 140,000 ns
- Operating Ambient Temperature: -30 to 85 C
- Features: Other
-
Supplier: Nexperia B.V.
Description: combination with A1 as an RC oscillator. The crystal oscillator operates in Low-power mode when pins VSS1 and VDD1 are supplied via external resistors. Each flip-flop divides the frequency of the previous flip-flop by two, consequently the HEF4521B counts up to 224 = 16777216. The
- Operating Temperature: -40 to 85 C
- Features: ESD Protection, Other
- Logic Family: Standard CMOS / CMOS (4000)
-
Supplier: Richardson RFPD
Description: Anaren High Frequency Chip Resistor
- Resistance Range: 50 ohms
- Tolerance: 5 +/- %
- Temperature Coefficient (TCR): 300 ±ppm/°C
- Power Rating: 0.5 watts
-
Supplier: PREMA Semiconductor GmbH
Description: resistor or with a pulse-width modulated signal on the PWM input with a duty cycle between 2 and 100%. The efficiency varies between 70% and 95%, depending on the respective operating conditions. Furthermore, the EMI is improved by variation of the converter frequency over a range of
- Input Voltage: 1.9 volts
- Features: ESD Protected
- Form Factor: Integrated Circuit (IC)
-
Supplier: Renesas Electronics Corporation
Description: and ISL91107IR are designed for standalone applications and support 3.3V fixed output voltages or variable output voltages with an external resistor divider. Output voltages as low as 1V or as high as 5.2V are supported using an external resistor divider. The ISL91107 and
- Regulated Output Voltage (Volt): 1 to 5.2 volts
- Output Current (IOUT): 2 amps
- Quiescent Current (IQ): 0.000045 amps
- Input Voltage (VIN): 1.8 to 5.5 volts
-
Supplier: Infineon Technologies AG
Description: The BTS4880R is a high side power switch with integrated vertical power FET, providing embedded protection and diagnostic functions. Summary of Features Fit for 12V and 24V application Overload protection Current limitation Short circuit protection Thermal shutdown with restart Overvoltage
- tON: 100,000 ns
- tOFF: 150,000 ns
- Operating Ambient Temperature: -40 to 125 C
- Features: Other
-
Supplier: Infineon Technologies AG
Description: The BTS4141N is a high side power switch with integrated vertical power FET, providing embedded protection and diagnostic functions. Summary of Features Overload protection Thermal shutdown with restart Overvoltage protection (including load dump) Undervoltage shutdown with auto restart and
- tON: 100,000 ns
- tOFF: 150,000 ns
- Operating Ambient Temperature: -40 to 125 C
- Features: Other
-
Supplier: EBG RESISTORS LLC
Description: Series LXP 100 TO-247 Power Resistors 100 W Thick Film Power Resistor for high-frequency and pulse-loading applications, version B for enforced mechanical stability EBG offers the completely encapsulated and insulated TO-220 package for low ohmic value and Non-Inductive
- Resistance Range: 0.05 to 1,000,000 ohms
- Power Rating: 100 watts
- Operating DC Voltage: 350 volts
- Tolerance: 1 to 10 +/- %
Find Suppliers by Category Top
Featured Products Top
-
Vishay launches the CHA series of AEC-Q200 qualified thin film chip resistors, delivering high-frequency performance up to 70GHz in a compact 02016 case size. These resistors serve automotive, aerospace, telecom, and military applications with resistance values from 10Ω to 500Ω. They (read more)
Browse Resistors Datasheets for New Yorker Electronics Co., Inc. -
high frequency surface mount chip attenuators with the release of its new TSX Wire Bondable Fixed Chip Attenuator Series, a small, easy-to-implement, high-reliability product qualified for space and defence applications. The new (read more)
Browse Chip Resistors Datasheets for Smiths Interconnect, a Molex company -
Smiths Interconnect, a leading provider of technically differentiated electronic components, cables and connectors, optical transceivers, microwave and radio frequency products, today announced the release of its HR TSX Wire Bond 2 Series – a new range of space-qualified, high (read more)
Browse Chip Resistors Datasheets for Smiths Interconnect, a Molex company -
Ultra Broadband Resistors (UBR) from KYOCERA AVX (read more)
Browse Resistors Datasheets for Richardson RFPD -
WAT (2512) Roll cladded current sensing resistor (read more)
Browse Resistors Datasheets for Isabellenhutte USA -
. https://www.knick-international.com/en/products/interface-technology/proline/high-voltage-transducers/varitrans-p-41000/ Measurements are performed in conjunction with precision shunt resistors, which help to ensure accuracy and stability. With a housing width of (read more)
Browse Current Sensors Datasheets for Knick Interface LLC -
The FAN7387MX is a robust, highly integrated gate driver IC tailored for demanding high-voltage applications. By combining critical control, protection, and drive functions into a single device, it enables engineers to build more efficient, reliable, and compact (read more)
Browse Gate Drivers Datasheets for Win Source Electronics -
Magnetic current sensors are replacing sense resistors and current transformers Modern cars have become increasingly power hungry. Even the "least electrified" vehicles include advanced electronics for infotainment, safety, and engine control. Fully electric vehicles further add high (read more)
Browse Magnetic Sensor Chips Datasheets for Allegro MicroSystems Inc. -
cards Network servers, switches, and routers The HCSL output features a 15mA current source derived from an open emitter or source, requiring external 50Ω termination resistors to ground. A series resistor can be added to minimize overshoot and ringing, ensuring signal integrity in high-speed designs. (read more)
Browse Oscillators Datasheets for Interquip Electronics Co., Ltd. -
ADI's MAX77859 is a high-efficiency, high-performance buck-boost converter targeted for systems requiring a wide input voltage range (2.5 V to 22 V). The IC can supply up to 6 A of output current in buck mode and 4 A in boost mode (VIN = 3.7 V (read more)
Browse DC-DC Converter Chips Datasheets for DigiKey
Conduct Research Top
-
Wirewound vs. Film Resistors for Precision Applications
carbon resistor characteristics. On the good side, they can be made small and are low cost in high quantities. However, they cannot have tight resistance tolerances (>0.1%), they have large TCR (50-100ppm/C) and they are unstable (500-1000ppm/yr.) Thick film technology is especially important in hybrid
-
Amplifying High-Impedence Sensors ? Photodiode Example
is Select the feedback resistor value to give a high gain to must flowforced to be at ground potential and I S . Usually, this gain is high enough to use most of theI S. This combination of effects creates anthrough R F is at its extremeop amp's output voltage swing when I Soutput voltage of I R . S
-
Low Frequency Phase Shift in LIVM Sensors as a Function of Discharge Time Constant and Frequency
Low Impedance Voltage Mode (LIVM) sensors are piezoelectric devices with integral FET impedance converting amplifiers. To bias the amplifier, a high value resistor is placed in parallel with the gate of the FET and the crystal element. The discharge time constant (TC) of the sensor is the product of this
-
Digital Multimeter Smart Tweezers FAQ
voltage measurement is done; and. b) the Test Frequency is set to 10KHz. In the latter case Smart Tweezers do not turn off automatically due to parasitic capacitance of the tweezers tips leading to a current flowing through it. Change Test Frequency to Auto after measuring something at high frequency.
-
Equalizer (.doc)
The chip 0603 Equalizers from Thin Film Technology (TFT) are high frequency passive equalization modules that utilize precision thin film resistor, inductor and HF monolithic capacitors to produce high pass filter functions for loss compensation purposes. The wide bandwidth of these components
-
AG312: Design with PIN Diodes
is a current controlled resistor at radio and microwave frequencies. It is a silicon semiconductor diode in which a high resistivity intrinsic I-region is sandwiched between a P-type and N-type region. When the PIN diode is forward biased, holes and electrons are injected into the I-region
-
Regenerative Power Units Save Energy
When an electric motor is driven by a variable frequency drive (VFD), electric power delivered to the motor is regenerated while the motor decelerates by applying negative torque to the motor shaft. Usually energy storage capacity inside the VFD is very limited so regenerative energy should
-
Interfacing a Micro Crystal MS1V-T1K 32.768 kHz Tuning Fork Crystal to a PIC16F690/SS
and OSC2 pins. Capacitors C Micro Crystal G are the load capacitors and resistor RD is theC dumping resistor. INTRODUCTION Load Capacitors This technical brief discusses the interfacing and char- The load capacitors CD and CG are regarded in series.acterization of the Micro Crystal MS1V-T1K 32.768
More Information Top
-
Electronics for engineers and natural scientists
Abb. 2.69 high frequency resistances of a PIN diode as function of the driving current .
-
over the loss resistance of high frequency conductors
f / Jr) can 0 = cross-section and 0 = spez. resistance of the conductor then the high frequency resistance R* the corresponding relationship 1 R*-- .
-
Landolt-Börnstein
High frequency resistance of Sn and In in the normal and superconducting state.
-
Electronics for engineers and natural scientists
High frequency resistance of a PIN diode as function of the driving current.
-
Studies on the permeability of the human skin under different conditions and by diseases of the thyroid
Aul3erdem muB one the high frequency resistance Woo to know.
-
Over the propagation of electric waves on a straight metal wire that is provided with a conductive jacket
Trautmann ,,uber the tone " had Maxwellschen bleachings the high frequency resistance yon, straight Driihten that are provided with conductive Mhteln, and the boundary conditions on the Oberflache of cylindrical conductors to assume.
-
The magnetic permeability of ferrous wires in the wave length region of 46 to 1000 m
The preference was given laBt to J e after frequency range underlying to that of the investigation and to the dimensions of the material to different methods for the determination of the high frequency resistance of Eisendrahten from that that calculate themselves …
-
Analysis of the nervous properties through alternating current measurements with aid of the membrane core conductor theory
Dab gives the same Gr6gen fiir the case to Abb. 4 in the measured high frequency resistance the nerves a wfllkiirlich assumed membrane-Ubergangswiderstand yon 10000 ~ connect.
Indicates content that may require registration and/or purchase.