Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: ROHM Semiconductor USA, LLC
Description: Devices integrating two transistors are available in ultra-compact packages, suitable for various applications such as pre-amplifier differential amplification circuits, high-frequency oscillattors, driver ICs and so forth.
- Transistor Grade / Operating Range: Commercial
- Polarity: NPN
- Features: Other
-
Supplier: ROHM Semiconductor USA, LLC
Description: Various products are available in lineup developed focusing on energy-saving and high reliability as main concepts, covering from ultra-compact packages to power-packages to meet the needs in market.
- Transistor Grade / Operating Range: Commercial
- Polarity: NPN
- Features: Other
- Package Type: SOT23
-
Supplier: Accuris
Description: Detail specification for silicon n-p-n high frequency transistor
-
-
Supplier: ROHM Semiconductor GmbH
Description: Various products are available in lineup developed focusing on energy-saving and high reliability as main concepts, covering from ultra-compact packages to power-packages to meet the needs in market.
- Transistor Grade / Operating Range: Commercial
- Polarity: NPN
- Features: Other
-
Supplier: ROHM Semiconductor GmbH
Description: Various products are available in lineup developed focusing on energy-saving and high reliability as main concepts, covering from ultra-compact packages to power-packages to meet the needs in market.
- Transistor Grade / Operating Range: Commercial
- Polarity: NPN
- Features: Other
-
Supplier: ROHM Semiconductor GmbH
Description: Various products are available in lineup developed focusing on energy-saving and high reliability as main concepts, covering from ultra-compact packages to power-packages to meet the needs in market.
- Transistor Grade / Operating Range: Commercial
- Polarity: NPN
- Features: Other
-
Supplier: ROHM Semiconductor GmbH
Description: Various products are available in lineup developed focusing on energy-saving and high reliability as main concepts, covering from ultra-compact packages to power-packages to meet the needs in market.
- Transistor Grade / Operating Range: Commercial
- Polarity: NPN
- Features: Other
-
Supplier: Utmel Electronic Limited
Description: RF Bipolar Transistors NPN High Frequency
- IC(max): 35 milliamps
- VCEO: 10 volts
- Power Gain: 12 dB
- Noise Figure: 1.8 dB
-
Supplier: Renesas Electronics Corporation
Description: The HFA3134 and HFA3135 are Ultra High Frequency Transistor pairs that are fabricated with Intersil Corporation's complementary bipolar UHF-1X process. The NPN transistors exhibit an fT of 8.5GHz, while the PNP transistors have an fT of 7GHz. Both types exhibit low
- Noise Figure: 2.4 dB
- Polarity: NPN
- Features: Other
-
Supplier: Accuris
Description: Detail Requirements for a Silicon N-P-N High Frequency Planar Transistor
-
Supplier: Accuris
Description: TRANSISTOR, HIGH FREQUENCY, PNP, GERMANIUM
-
Supplier: Accuris
Description: Reliability assured low frequency power transistors (medium and high power)
-
Supplier: Karl Kruse GmbH & Co. KG
Description: Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and
- Transistor Type: JFET
- Polarity: N-Channel
- Features: Other
-
Supplier: ROHM Semiconductor USA, LLC
Description: 2SB1197KFRA is the high reliability Automotive transistor, suitable for low frequency power amplifier.
- Transistor Grade / Operating Range: Commercial
- Features: Other
- Polarity: PNP
-
Supplier: TE Connectivity
Description: Protection Diode : Without Coil Power Measurement : Milliwatts Coil Suppression Diode : Without High Frequency Relay Coil Power Rating (DC) (MILW) : 369 High Frequency Relay Coil Resistance (OHM) : 390 High Frequency Relay Coil Voltage Rating (VDC) : 12
- Operating Temperature: -85 to 257 F
-
Supplier: Schott Japan
Description: transmission and reception components. Transistor Outlines (TO) and Microelectronic Packages Hermetically sealed housings for high frequency components come in a range of designs, and enable large volumes of data to be transmitted in existing structures - particularly in TO
-
Supplier: Newark, An Avnet Company
Description: HIGH GAIN TRANSISTOR, NPN, 30V; Transistor Polarity:NPN; Collector Emitter Voltage Max:30V; Continuous Collector Current:7A; Power Dissipation:3W; Transistor Mounting:Surface Mount; No. of Pins:4Pins; Transition Frequency:100MHz RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: HIGH VOLTAGE TRANSISTOR, NPN, 20V; Transistor Polarity:NPN; Collector Emitter Voltage Max:20V; Continuous Collector Current:3A; Power Dissipation:2W; Transistor Mounting:Surface Mount; No. of Pins:4Pins; Transition Frequency:150MHz RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: HIGH GAIN TRANSISTOR, PNP, -120V; Transistor Polarity:PNP; Collector Emitter Voltage Max:120V; Continuous Collector Current:2A; Power Dissipation:2W; Transistor Mounting:Surface Mount; No. of Pins:4Pins; Transition Frequency:160MHz RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: HIGH GAIN TRANSISTOR, NPN, 45V; Transistor Polarity:NPN; Collector Emitter Voltage Max:45V; Continuous Collector Current:3A; Power Dissipation:2W; Transistor Mounting:Surface Mount; No. of Pins:4Pins; Transition Frequency:150MHz RoHS Compliant: Yes
-
Supplier: ASTM International
Description: Test Method for Measuring Small-Signal Comon Emitter Current Gain of Transistors at High Frequencies (Withdrawn 1995)
-
Supplier: Infineon Technologies AG
Description: NPN silicon planar epitaxial transistor in 4-pin dual-emitter SOT343 package for low noise and low distortion wideband amplifiers. This RF transistor benefits from Infineon long-term experience in RF components and combines ease-of-use to stable volumes production, at benchmark quality
- Features: Other, Tape Reel
-
Supplier: Comdel, Inc.
Description: compliant Control circuitry ensures consistency during high VSWR conditions Output transistors are beta-matched to assure reliability Broadband, low “Q” circuits inhibit “squeeging” and self-resonant oscillations
- AC Input Voltage: 208 volts
- Input Frequency: 50 to 60 Hz
- Output Frequency: 2 to 80 MHz
- Number of Outputs: 1 #
-
Supplier: ODG (Origin Data Global)
Description: HIGH FREQUENCIES NPN TRANSISTOR
- Operating Frequency: 3,000 MHz
- TJ: -55 to 125 C
- Transistor Type: Bipolar RF Transistors
- Polarity: NPN
-
Description: Standard
-
Supplier: VAST STOCK CO., LIMITED
Description: Bipolar Transistors - BJT HIGH-FREQUENCY AMPLIFIER
- Transistor Type: Bipolar RF Transistors
-
Supplier: Littelfuse, Inc.
Description: GenX3™ IGBTs are PT (Punch Through) manufactured using our robust HDMOS IGBT process. 300V GenX3™ IGBTs offer switching capabilities up to 150 kHz, with currents ranging from 42A to 120A. The combination of high switching speeds and low conduction losses offers power designers a new
- VCES: 600 volts
- VCE(on): 2.1 volts
- IC(max): 60 amps
- Transistor Type: IGBT
-
Supplier: Radwell International
Description: TRANSISTOR, SILICON PNP, 100W HIGH FIDELITY AUDIO FREQUENCY. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Richardson RFPD
Description: The ARF300 is a N-CHANNEL RF power transistor in a high efficiency flangeless package. It is designed for high voltage operation in narrow band ISM and MRI power amplifiers at frequencies up to 45MHz. The transistor is well matched to the ARF301 P-CHANNEL
- Output Power: 300 watts
- Power Gain: 17 dB
- Operating Frequency: 0 to 45 MHz
- Transistor Type: MOSFET RF Transistors
-
Supplier: Littelfuse, Inc.
Description: GenX3™ IGBTs are PT (Punch Through) manufactured using our robust HDMOS IGBT process. 300V GenX3™ IGBTs offer switching capabilities up to 150 kHz, with currents ranging from 42A to 120A. The combination of high switching speeds and low conduction losses offers power designers a new
- VCES: 600 volts
- VCE(on): 3 volts
- IC(max): 60 amps
- Transistor Type: IGBT
-
Supplier: Northrop Grumman Corporation
Description: WPTB32A0912Ax 960-1215 MHz Bipolar RF Transistor The WPTB32A0912Ax application-specific transistor uses the 3217 L-Band die which was developed for pulsed radar systems. Optimal internal matching delivers high performance for applications such as the MIDS and JTIDS communication
- IC(max): 18,000 milliamps
- VCBO: 70 to 85 volts
- Power Gain: 7.4 to 9 dB
- Operating Frequency: 960 to 1,215 MHz
-
Supplier: Littelfuse, Inc.
Description: GenX3™ IGBTs are PT (Punch Through) manufactured using our robust HDMOS IGBT process. 300V GenX3™ IGBTs offer switching capabilities up to 150 kHz, with currents ranging from 42A to 120A. The combination of high switching speeds and low conduction losses offers power designers a new
- VCES: 600 volts
- VCE(on): 2.5 volts
- IC(max): 75 amps
- Transistor Type: IGBT
-
Supplier: Littelfuse, Inc.
Description: GenX3™ IGBTs are PT (Punch Through) manufactured using our robust HDMOS IGBT process. 300V GenX3™ IGBTs offer switching capabilities up to 150 kHz, with currents ranging from 42A to 120A. The combination of high switching speeds and low conduction losses offers power designers a new
- VCES: 600 volts
- VCE(on): 2.7 volts
- IC(max): 70 amps
- Transistor Type: IGBT
-
Supplier: OMEGA Engineering, Inc.
Description: transistor which provides DC isolation from the input, output and DC power. The output transistor is fully floating allowing either source or sink connection to the PLC. The DRP-8500 resolution is 12 bits. The DRP-8600 Series modules are designed to interface with the low-speed 24 Vdc
- Features: 100Ω, 2-Wire, 3-Wire, DC Current Input, DC Voltage Input, Frequency Input, J, K, Other, Platinum, Temperature Signal Conditioners, Voltage-to-Frequency Converter
- Outputs: Current Output, Frequency Output, Voltage Output
- Form Factor: DIN Rail
- User Interface: None
Find Suppliers by Category Top
Featured Products Top
-
Overview of RF High?Speed Rotary Joint Slip Ring Our high?speed radio frequency rotary joints are precision coaxial microwave components designed for 360° uninterrupted rotating equipment, solving stable high?frequency signal transmission challenges in rotating (read more)
Browse RF Transistors Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
The SMMBT3904LT3G is a perfect choice for engineers who need a reliable, compact transistor that supports high-frequency performance and current amplification. It meets global environmental (read more)
Browse Transistors Datasheets for Win Source Electronics -
turn-off losses, 175?°C operation, & a 5?μs short-circuit withstand time. Designed for hard-switching, high-voltage, high-frequency applications, they are ideal for industrial inverters, servo drives, small motor drives, welding, induction heating, & ESS. (read more)
Browse Insulated Gate Bipolar Transistors (IGBT) Datasheets for Nexperia B.V. -
-in-one structural design, organically combining multi-channel power conductive loops, industrial precision control signal circuits, high-speed gigabit network transmission channels and high-frequency RF rotary transmission structures. Compared with traditional split-type transmission components, the highly (read more)
Browse RF Transistors Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
output power and high power density, enabling smaller and lighter designs. The CoolGaN Transistor 650 V to 700 V G5 families enable higher efficiency at high frequencies. They meet the highest quality standards, enabling highly reliable designs with superior efficiency. Housed in a variety of (read more)
Browse Transistors Datasheets for DigiKey -
increased switching frequency also enables the use of smaller passive components and reduced magnetics size, supporting more compact and scalable power architectures with greater flexibility to optimize performance and footprint. In high-power LLC stages typical of 10–12 kW AI server (read more)
Browse Transistors Datasheets for Nexperia B.V. -
The SMMBT3904LT3G from ON Semiconductor is a versatile and high-quality NPN bipolar junction transistor (BJT) designed for general-purpose amplifier applications. This small-signal transistor is a testament to ON Semiconductor's commitment to providing reliable and efficient electronic (read more)
Browse Thermistors Datasheets for Win Source Electronics -
a dual N-channel enhancement mode with matched transistor pairs, which reduces offset voltage and ensures differential thermal response. Key attributes of the device include high input impedance of 1014?, low input capacitance, and a negative current temperature coefficient. It (read more)
Browse Metal-Oxide Semiconductor FET (MOSFET) Datasheets for Advanced Linear Devices, Inc. -
macro GaN portfolio includes high power RF transistors designed for Remote Radio Heads (RRH) in cellular base stations. These devices are designed for 40 W to 80 W radio units targeting 4T4R and 8T8R (read more)
Browse RF Amplifiers Datasheets for Richardson RFPD -
The ALD1107 MOSFET is a high-precision P-channel MOSFET transistor array by Advanced Linear Devices. Its low threshold voltage of -0.7V, low input capacitance, and typical offset voltage of only 2mV make it ideal for analog switching and amplifying (read more)
Browse Metal-Oxide Semiconductor FET (MOSFET) Datasheets for Advanced Linear Devices, Inc.
Conduct Research Top
-
AN721: Impedance Matching Networks Applied to RF Power Transistors, Courtesy of Motorola
Some graphic and numerical methods of impedance matching will be reviewed here. The examples given will refer to high frequency power amplifiers. Although matching networks normally take the form of filters and therefore are also useful to provide frequency discrimination, this aspect will only
-
RF Test Sockets: The Key to the Effective Testing of High-Frequency Devices
With rapid and constant advances in silicon technology, today's IC packages are continually changing both inside and out. The inside of the package is holding more transistors per square millimeter. The outside of the package is constantly being trimmed and reconfigured to approach the size
-
Microwave RF: GaN Devices Raising the Output-Power Performance Bar
Solid-state power comes in many forms, although the fastest-growing high-frequency, high-power semiconductor technology may be based on gallium nitride (GaN). GaN power transistors have long been the active-device building blocks for linear and compressed power amplifiers in L- and S-band military
-
Design Considerations to Increase Power Density in Welding Machines Converters Using TRENCHSTOP(TM)5 IGBT
controls and simple topologies, like Two Transistors Forward (TTF), Half Bridge and Full Bridge. For these configurations, high frequency is seen as one of the most important design trends to improve performance and to reduce cost at system level.
-
EETimes.com | Electronics Industry News for EEs & Engineering Managers
on new, high-end processor architecture EAST FISHKILL, N.Y. -- IBM Corp. here has announced its next-generation, Unix-based server built around a dual-processor architecture complete with copper-interconnects and silicon-on-insulator (SOI) technology. The new Regatta server, to be shipped next year
-
RF Power: GaN Moves In for the Kill
papers, analyst reports, and corporate brochures. After all, GaN has at least ten times the power density per millimeter of transistor gate periphery, higher operating voltages (reducing impedance transformation issues), higher efficiency, and the ability to combine high RF power output over broad
-
Designing Power Supplies for Global Applications (.pdf)
transistors-the two-transistor forward converter-can be used to provide low-cost, steady output voltages even when operating over a wide range of input voltages. (PWM) to provide high conversion efficiency. Such supplies are generally limited by the minimum pulse widths possible when using commercial PWM
More Information Top
-
COMPOUND SEMICONDUCTOR ELECTRONICS, THE AGE OF MATURITY
While most MMICs currently in production operate in the 0.5-30 GHz micro wave range, there are increasing applications covering the millimeter wave (mmW) spectrum from 30-300 GHz as higher frequency transistors mature.
-
Physics and Technology of Heterojunction Devices
While this improvement in 'effective' electron saturation velocity, and hence fT, can account for the superior high frequency transistor performance obtained (gain, noise figure etc.) the value of 12 X 107 cm/s is much less than the predicted theoretical value69 of >2 …
-
Millimeter-Wave Integrated Circuits
The GaAs hetero-junction bipolar transistor (HBT), which has shown great promise as a key high frequency transistor , is also discussed.
-
Microwave Devices Circuits and Subsystems for Communications Engineering
This would be rather hard to do in practice, as it would require some kind of feedback network, and it would be easier to find a higher frequency transistor .
-
http://dspace.mit.edu/bitstream/handle/1721.1/84899/868828146-MIT.pdf?sequence=2
The excellent mobility of graphene, combined with its high saturation velocity, thermal conductivity and micrometer-scale ballistic transport, makes this material an outstanding candidate for the next generation high frequency transistors and low noise amplifiers.
-
Page 5. Semiconductor parts with 312 in root number
Ultra High Frequency Transistor Arrays .
-
Page 5. Semiconductor parts with 681 in root number
9 GHz, NPN silicon high frequency transistor .
-
Page 5. Semiconductor parts with 519 in root number
NPN silicon high frequency transistor .
-
Page 4. Semiconductor parts with 856 in root number
7 GHz, 30 V, NPN silicon high frequency transistor .
Indicates content that may require registration and/or purchase.