-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Mixer Diode, Very High Frequency, Silicon, SC-70, 3 PIN Product overview: MA80WK from Panasonic is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers
- Features: Zener Diodes
-
Supplier: Nexperia B.V.
Description: General-purpose Zener diodes in a SOT323 (SC-70) leadless very small Surface-Mounted Device (SMD) plastic package. Features and benefits Wide working voltage range: nominal 2.4 V to 75 V (E24 range) Two tolerance series: ± 2 % and ± 5 % Applications General regulation functions
- VF: 0.9 to 0.0009 volts
- IF: 200 mA
- IR: 0.00005 mA
- Tj: 150 C
-
Supplier: Linear Systems
Description: The SD210DE/214 and SST210/214 are enhancement-mode MOSFETs designed for high speed low-glitch switching in audio, video and high-frequency applications. The SD214DE and SST214 are normally used for ±10-V analog switching. These MOSFETs utilize lateral construction to achieve
-
-
Supplier: Win Source Electronics
Description: Manufacturer: Littelfuse Inc. Category: Circuit Protection -Transient Voltage Suppressors (TVS) TVS Diodes Series: SP7538P Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Type: Steering (Rail to Rail) Unidirectional Channels: 8 Applications: HDMI Capacitance @ Frequency:
- Tj: -40 to 150 C
- CT: 0.5 pF
- Features: Transient Voltage Suppressor Diodes (TVS)
-
Supplier: Win Source Electronics
Description: Manufacturer: ON Semiconductor Win Source Part Number: 801327-1SMB45AT3 Packaging: Reel Type: Zener Mounting Style: SMD Applications: Use For General Unidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 45V Voltage - Breakdown (Min): 50V Current - Peak Pulse (10/1000μs): 8.3A Power -
- VR: 45 volts
- Tj: -65 to 150 C
- Peak Pulse Power: 600 watts
- Clamping Voltage (VC): 72.7 volts
-
Supplier: Win Source Electronics
Description: Manufacturer: ON Semiconductor Win Source Part Number: 802132-1SMB16AT3 Packaging: Reel Type: Zener Mounting Style: SMD Applications: Use For General Unidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 16V Voltage - Breakdown (Min): 17.8V Current - Peak Pulse (10/1000μs): 23.1A Power
- VR: 16 volts
- Tj: -65 to 150 C
- Peak Pulse Power: 600 watts
- Clamping Voltage (VC): 26 volts
-
Supplier: Microchip Technology, Inc.
Description: The TC962 is an advanced version of the industry-standard 7662 high-voltage DC-to-DC converter. Using improved design techniques and CMOS construction, the TC962 can source as much as 80mA versus the 7662 ’s 20mA capability. As an inverter,the TC962 can put out voltages as high as 18V
- Operating Temperature: -45 to 85 C
- Configuration / Function: Charge Pump
- Package Type: DIP / CDIP / PDIP, SOIC / SOP
- Features: Other
-
Supplier: Win Source Electronics
Description: Manufacturer: Littelfuse Inc. Win Source Part Number: 1101200-SP3030-01ETG Packaging: Reel - TR Type: Zener Applications: Automotive Mounting: SMD (SMT) Unidirectional Channels: 1 Capacitance @ Frequency: 0.5pF @ 1MHz Family Name: SP3030 Categories: Circuit Protection Status: Active
- Tj: -40 to 125 C
- VWM: 5 volts
- IPPM: 2 amps
- Clamping Voltage (VC): 10 volts
-
Supplier: Microchip Technology, Inc.
Description: current sensing Closed loop control of output current High PWM dimming ratio Internal 250V linear regulator (can be extended using external Zener diodes) Internal 2% voltage reference (0°C < TA < 85°C) Constant frequency or constant off-time operation Programmable slope
- Input Voltage: 9 to 250 volts
- Type: Dimmable
- Form Factor: Integrated Circuit (IC)
- Features: RoHS Compliant
-
Supplier: Microchip Technology, Inc.
Description: control of output current High PWM dimming ratio Internal 90V linear regulator (can be extended using external Zener diodes) Internal 2% voltage reference (0°C < TA < 85°C) Constant frequency operation Programmable slope compensation Linear & PWM dimming +0.2A/-0.4A gate
- Input Voltage: 9 to 100 volts
- Type: Dimmable
- Form Factor: Integrated Circuit (IC)
- Features: RoHS Compliant
-
Supplier: Allied Electronics, Inc.
Description: use in low voltage high frequency inverters, freewheeling, dc-to-dc converters, and polarity protection applications
-
Supplier: Nexperia B.V.
Description: rail-to-rail protection diodes Low voltage clamping due to integrated Zener diode Small 6-lead TSOP6 (SOT457) SMD package Applications General-purpose downstream ESD protection for high-frequency analog signal ports and high-speed serial data transmission
- Features: ESD Suppressor, Other
- Standards and Certifications: RoHS Compliant
-
Supplier: Nexperia B.V.
Description: integrates two ultra-low capacitance π-filter ESD protection diodes plus a Zener diode in a miniature 6-lead SOT457 package. Features and benefits Pb-free and RoHS compliant Simple, direct signal routing provides for high speed signal integrity ESD protection compliant to
- Features: ESD Suppressor, Other
- Standards and Certifications: RoHS Compliant
-
Supplier: Trumeter Company, Inc.
Description: of less than 5µA 6mm black character high contrast LCD display Bi-directional counting (7000AS model) Counts pulses up to 10kHz frequency External reset input CE, UL and cUL/CSA approved The 7000/7000AS can also be configured to count electro-mechanical contact closure events using an
- Maximum Count Frequency: 10 kHz
- Number of Digits (or Characters): 6
- Digit Height: 0.23622047244094488 inches
- Operating Temperature: 14 to 140 F
-
Supplier: ValueTronics International, Inc.
Description: MHz 2 Channels Delayed sweep in 23 steps Built in component tester for capacitors, inductors, diodes, transistors, zener diodes 23 step time base to 0.1ms/div Deluxe handle/tilt stand cUL certified The BK Precision 2125A is a dual trace, 30 MHz, Analog Oscilloscope with delayed
- Bandwidth: 30 MHz
- Number of Input Channels: 2 (# channels)
-
Supplier: L-com, Inc.
Description: ultra-low capacitance semiconductors in this protector provides superior high frequency response and improved return loss for the four data pairs. The unit has low line to line and line to ground capacitance to minimize distortion of high-speed signals. The design provides
- Device Type: Lightning Arrestor
-
Supplier: ValueTronics International, Inc.
Description: very high levels of AC and DC excitation. Easy to operate and flexible in applications, it can also measure other nonlinear elements such as Zener diodes, rectifiers, thermistors, and lamps.
-
Supplier: L-com, Inc.
Description: The AL-CAT6PW Lightning Protector provides superior lightning and surge protection with improved frequency response for both indoor and outdoor 10/100/1000 Gigabit Ethernet networks. The use of ultra-low capacitance semiconductors provides superior high frequency response and
- Device Type: Lightning Arrestor
-
Supplier: Infineon Technologies AG
Description: Switch ICE5AR0680BZS | CoolSET™ Fixed Frequency ICE5ASAG | PWM-FF (fixed frequency) Flyback ICs BSC011N03LSI | N-Channel Power MOSFET BAR64-05W | Antenna Switch ICE5AR0680BZS | CoolSET™ Fixed Frequency ICE5ASAG | PWM-FF (fixed frequency) Flyback ICs BSC011N03LSI |
- rDS(on): 0.75 ohms
- QG: 23 nC
- TJ: -55 to 150 C
- VGS(off): 2.5 to 3.5 volts
-
Supplier: L-com, Inc.
Description: ultra-low capacitance semiconductors in this protector provides superior high frequency response and improved return loss for the four data pairs. The unit has low line to line and line to ground capacitance to minimize distortion of high-speed signals. The design provides
- Device Type: Lightning Arrestor
-
Supplier: Daburn Electronics & Cable
Description: protection Zener diode clamp, 3.3 Vout: 3.9% Zener diode clamp, 5 Vout: 6.2% Zener diode clamp, 12 Vout: 15% Zener diode clamp, 15 Vout: 20% Zener diode clamp, 25 Vout: 30% Over load protection: 150% Short circuit protection:
- DC Input Voltage: 24 to 110 volts
- DC Input Current: 0.01 to 0.015 amps
- DC Output Voltage: -24 to 24 volts
- DC Output Current: -1.666 to 10 amps
-
Supplier: ACCES I/O Products, Inc.
Description: mA with zener diode protection at 5.6 VDC. At system turn-on or reset the digital outputs are tri-stated and remain so until the computer writes to them. For interface to your application program, there are also two highly useful capabilities: Digital Output Read which allows a
- Analog Input Channels: 16 #
- Digital I/O Channels: 8 #
- Sampling Frequency: 16.6 kHz
- Resolution: 8 bits
Find Suppliers by Category Top
Featured Products Top
-
Precision Bandwidth & High Rejection Optimized for the 118–160MHz frequency range, this filter delivers 25dB of high rejection across the 88–108MHz stopband, effectively suppressing low-frequency interference and clutter to maintain a clean transmission (read more)
Browse RF High Pass Filters Datasheets for 5o.com -
zero), and high resistance in the other (ideally infinite). They have a wide range of uses and there are many different types of diodes available. The different properties of these varying diodes allow each one to perform in specialized functions. Below are the most common types of diodes and their (read more)
Browse Diodes Datasheets for ASAP Semiconductor LLC -
blue, green, and infrared OSRAM laser diodes. Osram blue laser diodes are available in single mode and multi-mode. Single mode green lasers have a high operating temperature range of up to 85°C without any active cooling required, unlike frequency-doubled lasers. Single (read more)
Browse Lasers Datasheets for World Star Tech -
Key Features: Low Forward Voltage: Typical forward voltage drop of just 0.32V at 10mA ensures high efficiency in power-sensitive applications. Fast Switching Speed: Designed for quick operation, crucial for high-frequency (read more)
Browse Diodes Datasheets for Win Source Electronics -
. These diodes are available in SOD-882, SC-79, and SOT-23 packages. Wiring configurations include singles, series pairs, and reverse series pairs. They may be used at frequencies up to 24 GHz. SMS7630 Series includes SMS7630-079LF, SMS7630-005LF, SMS7630-006LF, SMS7630 (read more)
Browse Diodes Datasheets for Skyworks Solutions, Inc. -
the junction during automated or manual handling. The flip chip configuration is suitable for pick-and-place insertion. The high cutoff frequencies of these diodes allow use through W-band frequencies. Typical applications include single and double balanced mixers in radio (read more)
Browse Schottky Diodes Datasheets for Richardson RFPD -
kTB Noise Diodes kTB noise diodes offer a symmetrical white Gaussian noise voltage distribution while maintaining a flat power spectral density versus frequency response (read more)
Browse Diodes Datasheets for kTB Solutions -
improve efficiency, the Gen 3 diodes have virtually no recovery tail, unlike ultrafast diodes. These diodes offer AC/DC PFC and DC/DC ultra-high frequency output rectification in FBPS and LLC converters for applications such as solar power inverters, energy storage systems, industrial (read more)
Browse General Purpose Diodes Datasheets for DigiKey -
multi-mode. Single mode green lasers have a high operating temperature range of up to 85°C without any active cooling required, unlike frequency-doubled lasers. Single-mode blue and green laser diodes deliver up to 110mW with excellent efficiency, resulting in minimal temperature (read more)
Browse Diode Lasers Datasheets for World Star Tech -
high-frequency applications where energy efficiency and response speed are critical. With advantages including low leakage current, temperature stability, and reliable electrical performance, SS16 Schottky diodes are widely used in switching power supplies, voltage protection circuits, solar (read more)
Browse Diodes Datasheets for Win Source Electronics
More Information Top
-
CR4 - Thread: Noise in an AC Circuit
A 5.20 Volts high frequency zener Diode in series with a low value resistance across signal can clamp down noise, .
-
A new method for measuring cerebrospinal fluid flow in shunts.
The unit consists of a coil with a capacitor, a silicon diode to rectify the high frequency , and a Zener diode to regulate maximum output voltage of 20 V.
-
[A device to measure CSF flow in a shunt tube and its clinical application].
The unit consists of a coil with a 200 kHz capacitor, a silicon diode to rectify the high frequency , and a Zener diode to regulate maximum output voltage of 20 V.
-
Compact, isolated and simple to implement gate driver using high frequency transformer
Using two legs of a CMOS inverter, a high frequency transformer and two zener diodes connected with the gate of power switch, this driver provides an optimal gate driver waveform with a high gate voltage to switch on the transistor, and a…
-
Electrical Engineering Hall of Fame: Daniel E. Noble [Scanning our Past]
Early projects he initiated included development of power transistors, zener diodes , and high - frequency mesa transistors.
-
Contactless power couplers for respiratory devices
Three ways of overcoming this problem were considered: the zener diode , comparator and high frequency /slew rate opamp.
-
A new compact, isolated and integrated gate driver using high frequency transformer for interleaved Boost converter
Composed of two legs of a CMOS inverter, a high frequency pulse transformer and two Zener diodes connected with the gate of power switch, this driver topology provides an optimal bipolar gate driver waveform with greater positive and negative gate bias to…
-
Eliminating Parasitic Oscillation between Parallel MOSFETs
Since adding a gate-source zener diode does not effectively restrict high frequency noise and parasitic oscillation, it is best to leave them out.
-
ISO/TC22/SC3/WG7 activity report (standard committee activity report)
Yet the thing of large voltage is contributing to cut and noise reduction likewise to electric noise, ripple where the adoption of Zener diode is superimposed in power supply line by high frequency .
-
Coupler Winding Ratio Selection for Effective Narrowband Power-Line Communications
It must also be mentioned that Zener diodes are not suitable for higher frequencies , as these present them- selves as low-impedance drainage paths to the communication signal [10].
Indicates content that may require registration and/or purchase.