Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Accuris
Description: NICKEL-IRON ALLOY, HIGH MAGNETIC PERMEABILITY SHEET, STRIP, ROD, BAR, AND WIRE
-
Supplier: Accuris
Description: Nickel-Iron Alloy, High Magnetic Permeability Sheet, Strip, Rod, Bar, and Wire
-
Supplier: Accuris
Description: Specification for Steel Sheet and Strip for Magnetic Circuit of Electrical Apparatus Part 3: High Permeability Steel with Specified Mechanical Properties
-
-
Supplier: ASTM International
Description: 1.1 This test method covers a procedure for determining relative complex permittivity (relative dielectric constant and loss) and relative magnetic permeability of isotropic, reciprocal (non-gyromagnetic) solid materials. If the material is nonmagnetic, it is acceptable to use this
-
Supplier: CSA Group
Description: Provides measuring methods for power loss and amplitude permeability of magnetic cores forming the closed magnetic circuits intended for use at high excitation levels in inductors, chokes, transformers and similar devices for power electronics applications.
-
Description: Provides measuring methods for power loss and amplitude permeability of magnetic cores forming the closed magnetic circuits intended for use at high excitation levels in inductors, chokes, transformers and similar devices for power electronics applications. The contents
-
Supplier: ASTM International
Description: 1.1 This test method covers a procedure for determining relative complex permittivity (relative dielectric constant and loss) and relative magnetic permeability of isotropic, reciprocal (non-gyromagnetic) solid materials. If the material is nonmagnetic, it is acceptable to use this
-
Supplier: Ed Fagan, Inc.
Description: A soft magnetic alloy, consisting of 49% Nickel, balance Iron used where high initial permeability, maximum permeability, and low core loss is needed.
- Features: Other
- Form Factor / Shape: Plate
-
Supplier: Ed Fagan, Inc.
Description: A soft magnetic alloy, consisting of 49% Nickel, balance Iron used where high initial permeability, maximum permeability, and low core loss is needed.
- Conduit Diameter: 0.125 to 3.625 inch
- Form Factor / Shape: Round Bar
-
Supplier: ASTM International
Description: This specification covers wrought iron-cobalt high magnetic saturation alloys, UNS R30005 and UNS K92650, for use in magnetic components requiring high permeability or high magnetic saturation. It covers material supplied in form of forging billets,
-
Supplier: Leading Edge Metals & Alloys, Inc.
Description: Offering extremely high initial permeability, HyMu 80®1 is a nickel-iron alloy containing molybdenum. Uses include transformer cores, telephony and recording devices.
- Thickness / Height: 0.002", 0.004", 0.006", 0.010", 0.014", 0.020", 0.025", 0.030", 0.040", 0.050", 0.062", 0.095"
- Form Factor / Shape: Foil / Sheet, Plate, Round Bar
- Shielding Product: Wire / Cable
-
Supplier: Ed Fagan, Inc.
Description: Radiometal 4550 is a Soft Magnetic Alloy consisting of 45% Nickel, balance Iron alloy and has excellent permeability with high saturation flux density.
- Overall Width / OD: 0.5 to 2 inch
- Overall Thickness: 0.015 inch
- Processing, Temper & Finish: Annealed, Cold Finished / Rolled / Drawn, Wrought
- Shape / Form: Bar Stock, Rod / Round Bar Stock, Semi-finished Shape / Mill Stock, Strip
-
Supplier: ASTM International
Description: structure, and properties throughout the magnet volume is necessary to obtain repeatable results. Particular attention is paid to the problems posed by modern materials combining very high coercivity with high saturation induction, such as the rare-earth magnets, for which older test
-
Supplier: Arnold Magnetic Technologies
Description: Arnold PTM provides thin-rolled nickel iron alloy and soft magnetic materials used for efficient energy storage and transfer, including Invar 36 for OLED applications. Nickel-iron alloys are characterized by relatively high permeability and low core losses. Their overall
- Overall Width / OD: 4 to 12.5 inch
- Overall Thickness: 0.00008 to 0.01 inch
- Specifications: ASTM / ASME
- Applications: Aerospace / Aircraft (AQ), Automotive / Vehicular, Battery / Fuel Cell, Biocompatible / Biomaterial, Oil and Gas
-
Description: Specifies requirements for soft iron, silicon-iron and high permeability nickel-iron alloys in the form of sheet, strip, bar or wire.
-
Supplier: Suzhou Niumag Corporation
Description: and NMdigI spectrometer, MacroMR12 offers high quality images. The large-diameter probe coil can handle sample size up to Ø150 mm. Applications: Petroleum and Porous Media Exploration and development of low permeability oil field -Movable fluid saturation determination; -Pore size
-
Supplier: Ed Fagan, Inc.
Description: A soft magnetic alloy, consisting of 49% Nickel, balance Iron used where high initial permeability, maximum permeability, and low core loss is needed.
- Thickness / Height: 0.002", 0.004", 0.006", 0.010", 0.014", 0.020"
- Form Factor / Shape: Foil / Sheet
- Features: Other
-
Supplier: Powell Electronics, Inc.
Description: 3M High Permeability Magnetic Shielding
-
Supplier: SAE International
Description: flakes easily movable and yet discontinues the movements after the flakes settled at the desired orientations. The controllability of the flakes was realized by using the flakes with high magnetic permeability ( Appendix 5 ) and by applying high-molecular-weight resin to
-
Description: conventional grades; - high permeability grades; - magnetic domain refined high permeability grades. They correspond to Class C22 of IEC 60404-1. This edition includes the following significant technical changes with respect to the previous edition: - insertion of
-
Supplier: CSA Group
Description: in coils with as-cast edges and intended for the construction of magnetic circuits. The grades are grouped into two classes: - conventional grades; - high permeability grades. They correspond to Class I1 of IEC 60404-1.
-
Supplier: Dexter Magnetic Technologies, Inc.
Description: molten metal is cast into thin solid ribbons. Due to the material having no crystalline magnetic anisotropy, amorphous magnetic metal has high permeability. When compared with conventional crystalline magnetic materials, amorphous magnetic cores have
- Core Material: Amorphous Metal
-
Supplier: Hangzhou X-mag Inc.
Description: Nanocrystalline core is a new type of iron core material, mainly composed of elements such as Fe, Cu, Ni, Si, B, etc. Its grain size is at the level of nanocrystals. Having high magnetic permeability and magnetic induction strength, lower losses, excellent DC resistance,
- Core Material: Iron Powder
- Features: Other Core Shape
-
Supplier: Magnetics
Description: Supermalloy Cores For Pulse Transformers and MagAmps Supermalloy is a specially processed 80% nickel-iron alloy. It is manufactured to develop the ultimate in high initial permeability and low losses. Initial permeability ranges from 40,000 to 100,000 while the coercive force is
- Length: 34.00000000000001 mm
- Diameter: 13.716 mm
- Features: Other Core Shape, Other Core Material
- Core Shape: Toroid
-
Supplier: CSA Group
Description: and intended for the construction of magnetic circuits. The grades are grouped into two classes: – conventional grades; – high permeability grades, including grades which may be delivered in the domain refined condition. They correspond to Class C22 of IEC 60404-1. This fourth
-
Supplier: Hangzhou X-mag Inc.
Description: significantly enhance the filtering effect of high-frequency circuits across a wide frequency range. • They boast high magnetic permeability and energy density, minimizing hysteresis loss and enabling efficient energy storage and conversion. • Demonstrating robust
- Operating Temperature: 40 to 125 C
-
Supplier: MAST Technologies
Description: MAST Technologies’ Low Frequency Absorber product series is a magnetically loaded sheet stock having high loss at sub-microwave frequencies. Low Frequency Absorbers are designed with shaped magnetic particles which exhibit high permeability at frequencies from 1 MHz to 3
- Overall Thickness: 0.02 inch
- Overall Width: 12 to 24 inch
- Overall Length: 12 to 24 inch
- Overall Width / O.D.: 12 to 24 inch
-
Supplier: Centurion NDT
Description: The Centurion NDT ED-510XL is a hand-held, portable unit which offers high sensitivity, versatility and simplicity in operation. It will locate surface and near-surface flaws in non-magnetic materials as well as surface defects in magnetic materials where permeability is
- Instrument Type: Flaw Detectors
-
Supplier: Dexter Magnetic Technologies, Inc.
Description: be adversely changed by some types of stress such as mechanical shocks from dropping or from some grinding operations. Resulting changes can include increasing of permeability and core loss (lowering of Q). These changes cannot be reversed but in some cases, a thermal anneal at high
- Core Material: Manganese-Zinc Ferrite, Nickel-Zinc Ferrite
-
Supplier: Samsung Electro-Mechanics
Description: band because the magnetic permeability of diverse materials has been developed and applied. The smaller the products become, the more difficult it is to equip them with high-impedance characteristics in high frequency. By developing technologies that can resolve stress
- Impedance Range: 30 to 2,500 ohms
- Testing Frequency: 100,000 kHz
- Features: Chip
- Standards and Certifications: RoHS Compliant
-
Supplier: Hangzhou X-mag Inc.
Description: frequency converter pulses on loads, while also minimizing propagated interference in nearby areas. The key characteristics are as follows: • Amorphous alloys have high magnetic permeability and can provide high magnetic field strength, thereby increasing the
-
Supplier: SKF/North America
Description: Stainless steel chains have superior corrosion resistance for the most demanding applications. SKF offers a variety of such chains for applications where a high level of cleanliness is required or harsh chemicals are used. SKF stainless steel chains are made from SS304 grade steel for
- Non-standard Chain Pitch: 0.2362206 to 2.00000108 inch
- Tensile Strength: 449.6 to 33,720 lbs
- ANSI Pitch: 100 (1 1/4"), 120 (1 1/2"), 140 (1 3/4"), 25 (1/4"), 35 (3/8"), 40 (1/2"), 41 (1/2"), 50 (5/8"), 60 (3/4"), 80 (1")
- ISO BS/DIN Pitch: ISO 04 (6.35mm), ISO 06 (9.525mm), ISO 08 (12.70mm), ISO 10 (15.875mm), ISO 12 (19.05mm), ISO 16 (25.40mm), ISO 20 (31.75mm), ISO 24 (38.10mm), ISO 32 (50.80mm)
-
Supplier: Pickering Electronics
Description: 8.4 mm). These relays feature internal mu-metal magnetic screens. Mu-metal has the advantage of a high permeability and low magnetic remanence and eliminates problems that would otherwise occur due to magnetic interaction. Relays of this size without
- Normally Open (NO): 1
- Normally Closed (NC): 0
- Changeover (CO): 0
- Maximum Current: 0.75 amps
-
Supplier: FHD Bearings Co., Ltd.
Description: resistance to corrosive liquids, acids and alkalis, suitable for extreme corrosive environments. High temperature resistance: able to work under high temperature conditions, maintain performance and lubrication, suitable for heat treatment and high temperature applications. Food
- Outside Diameter: 0.312598594 inch
- Overall Width: 0.125196918 inch
- Dynamic Axial / Thrust Load: 28.01008 lbs
- Bearing Class: ABEC 3 / Class 6 / P6
-
Supplier: FHD Bearings Co., Ltd.
Description: resistance to corrosive liquids, acids and alkalis, suitable for extreme corrosive environments. High temperature resistance: able to work under high temperature conditions, maintain performance and lubrication, suitable for heat treatment and high temperature applications. Food
- Outside Diameter: 0.312598594 inch
- Overall Width: 0.109448878 inch
- Dynamic Axial / Thrust Load: 28.01008 lbs
- Bearing Class: ABEC 3 / Class 6 / P6
Find Suppliers by Category Top
Featured Products Top
-
be used in any orientation and for a wide range of purposes. Achieves low magnetic permeability with the global standard HSR series The HSR series, used in many machines around the world for its high quality and performance, now includes an option with low magnetic permeability. Its (read more)
Browse Linear Slides and Linear Stages Datasheets for THK America, Inc. -
by relatively high permeability and low core losses. Their overall high saturation flux density means high performance energy storage and transfer over low to middle frequencies. Key Markets & Applications (read more)
Browse Nonferrous Metals and Alloys Datasheets for Arnold Magnetic Technologies -
magnetic properties and stable operation under varying temperature conditions. Nanocrystalline cores provide a perfect solution with high permeability, low core loss, and high saturation flux (read more)
Browse Motor Coils Datasheets for Essen Magnetics Pty Ltd -
for corrosion resistance and mechanical properties. Age-hardened nickel-based alloys and cold-worked solid-solution nickel-base alloys are often preferred due to their superior characteristics, including high strength, toughness, low magnetic permeability, and excellent corrosion resistance (read more)
Browse Wave Washers Datasheets for Coiling Technologies, Inc. -
-196°C Hipot Testing 40KV Analog Read-Out Hipot Testing 20KV Digital Read-Out Production Leak Testing 1×10-9 cc/sec He Pressure Testing to 30,000 PSI Magnetic Permeability Testing < 1.01µ 100 (read more)
Browse Electrical Feedthroughs Datasheets for MPF Products, INC. -
confronted with the most stubborn electro-magnetic interferences, such as any equipment with extremely fast semiconductor processing speeds at high switching frequencies, which are typically integrated into larger scale operations, where exposure to other noise generating devices exist. These operations for (read more)
Browse EMI Filters and RFI Filters Datasheets for SCHURTER Inc -
fluctuates, meeting the high stability requirements of precision medical equipment and servers. 2 Harmonic suppression and interference blocking technology Double shielding structure design By using high permeability silicon steel sheets and double-layer electromagnetic shielding, the total (read more)
Browse Uninterruptible Power Supplies (UPS) Datasheets for Shenzhen Xingkerong Technology Co., Ltd
Conduct Research Top
-
Thin Molypermalloy Applications for Electromagnetic Shielding
Arnold Magnetic Technologies - Precision Thin Metals Division can roll Molypermalloy as thin as 0.00008" (0.002 mm). Thin Molypermalloy can be used in a variety of applications, but its high magnetic permeability makes it well suited for electromagnetic shielding.
-
How to Control the Interference of Transformer to Amplifier?
. The core of a high-quality acoustic transformer has a high magnetic permeability and a high magnetostrictive effect. It is sensitive to the influence of external magnetic fields, pressure and vibration, and can generate additional voltage and cause interference. To this end, Sichuan Chongzhou Hengda
-
Technicalities
inductance stability over the operating temperature ranges. Ceramic has no magnetic properties. Thus, there is no increase in permeability due to the core material. Ceramic core inductors are often referred to as "air core" inductors. Ceramic core inductors are most often used in high frequency
More Information Top
-
Handbook of Advanced Magnetic Materials
Besides, the combination of high magnetic permeability and good mechanical properties of amorphous alloys may be successfully used in magnetic shielding and in magnetic heads (Mohri, 1984).
-
Calculation of Magnetic Field Noise from High-Permeability Magnetic
Shields and Conducting Objects with Simple Geometry
Analytical results for axi- ally symmetric geometries show that the quasi-static field noise due to Johnson current noise in a metallic shell is slightly altered as the material gains high magnetic per- meability .
-
Electrical drive-foundations
In the contrast to the asynchronous machine with its squirrel cage, the rotor of a leg pole machine is a bipolar armature (see the figure 6.1) of material with high magnetic permeability .
-
Electrical drive-foundations
In the contrast to the asynchronous machine with its squirrel cage, the rotor of a leg pole machine is a bipolar armature (see the figure 6.1) of material with high magnetic permeability .
-
The reduced scalar potential in regions with permeable materials: Reasons for loss of accuracy and cancellation
However, in regions with high magnetic permeability the use of the RSP alone usually results in severe loss in accuracy and it is recommended to use both the RSP and the total scalar potential.
-
Prediction of extrinsic charge, voltage, and work-conversion factors for laminated magnetoelectric composites
Since the magnetostrictive phase of the composite has a higher magnetic permeability than the surrounding medium, a far-field magnetic field is not fully utilized due to demagnetization.
-
Sensing Technology: Current Status and Future Trends III
Consequently amorphous materials can present very low coercivity, high magnetic permeability and low magnetic losses.
-
Materials Handbook
The above example clearly shows how important it is for core materials to have a high mag- netic permeability for the manufacture of electromagnets because they provide high mag- netic inductions with moderate magnetic fields.
-
ZASMHBA0001093
To obtain very high magnetic permeability , both the magnetocrystailine anisotropy (K0 and the magnetostrictive anisotropy (X~) must be minimized.
-
Encyclopedia of Geomagnetism and Paleomagnetism
The core of the sensing element has a high mag- netic permeability and is surrounded by an excitation coil.
Indicates content that may require registration and/or purchase.