-
Supplier: Lumina Power, Inc.
Description: The LDD series is a new family of OEM laser diode drivers designed for the emerging high power laser diode industry. The LDD series is ideal for high power applications where economy is important and performance cannot be compromised.
- Features: Laser Driver, RoHS Compliant
-
Supplier: Lumina Power, Inc.
Description: The LDDHC series is a new family of OEM laser diode drivers designed for the emerging high power laser diode industry. With output currents to 200amps the LDDHC series is available in 3 power levels and a wide range of compliance voltages.
- Features: Laser Driver, RoHS Compliant
-
Supplier: Renesas Electronics Corporation
Description: The ISL58315 is a high-speed, triple-output laser diode driver (LDD) for laser scanning projector systems, which require three channels modulated at high speed with independent current control.brbr Each output channel provides laser-independent
- Features: Laser Driver
- Package Type: QFN
-
-
Supplier: Renesas Electronics Corporation
Description: The ISL78365 high-speed, quadruple output Laser Diode Driver (LDD) is designed to support high speed RGB/RGGB laser scanning projection systems. Each output driver channel consists of independent threshold and color DACs for greater laser
- Features: Laser Driver
- Package Type: QFN
-
Supplier: Lumina Power, Inc.
Description: The LDQPC quasi-pulsed laser diode drivers are specifically designed for low cost high volume applications. These DC input modules are available with average output power to 100 watts and current output to 200 amps. With a rise/fall time of <10us. they are ideally
- Features: Laser Driver, RoHS Compliant
-
Supplier: Lumina Power, Inc.
Description: The LDQCW series is a new family of OEM diode laser pulsars designed for the emerging high power diode laser industry. Lumina Power LDQCW diode drivers can be configured for compliance voltage requirements up to 120V. Maximum efficiency
- Features: Laser Driver, RoHS Compliant
-
Supplier: Electro Optical Components, Inc.
Description: With its integrated thermoelectric cooler, the laser light source ilumLAS HP combines high optical output power with high stability (both optical output power and wavelength). It is available with a large variety of wavelengths from 622 nm to 1850 nm with up to 6.6
- Wavelength Range: 622 to 1,850 nm
- Operating Voltage: 12 volts
- Operating Temperature Range: -20 to 50 C
- Laser Wavelength: Infrared, Red
-
Description: The eDrive Laser diode driver, designed to interface with and external power supply, manages all critical DPSS Laser parameters including diode drive current and Q-Switching. This air-cooled Laser Diode Driver is available in 100A and
- Number of Devices in Package: 1 #
- GPIO Ports: 0 #
- Features: Laser Driver, Other, RS232, RS485
-
Supplier: Renesas Electronics Corporation
Description: threshold adjustment to support a wide range of laser diode manufacturers. The ISL58303 offers exceptional power efficiency and a high degree of system integration allowing a compact and cost effective system design. To assist with reduction of laser speckle, this
- Features: Laser Driver
- Package Type: QFN
-
Supplier: Newport MKS
Description: The LDX-36050-12 High Power Laser Diode Driver is a 50A and 12V current source that offers CW, QCW, and Hard Pulse Output with multiple levels of laser diode protection. In QCW mode the LDX36050-12 can output up to 100A at 12V. In addition the
-
Supplier: Newport MKS
Description: The LDX-36018-35 High Power Laser Diode Driver is an 18A and 35V current source that offers CW, QCW, and Hard Pulse Output with multiple levels of laser diode protection. In QCW mode the LDX36018-35 can output up to 40A at 35V. In addition the
-
Supplier: Newport MKS
Description: The LDX-36070-30 High Power Laser Diode Driver is a 70A and 30V current source that offers CW, QCW, and Hard Pulse Output with multiple levels of laser diode protection. In QCW mode the LDX36070-30 can output up to 160A at 30V. In addition the
-
Supplier: Newport MKS
Description: The LDX-36040-30 High Power Laser Diode Driver is a 40A and 30V current source that offers CW, QCW, and Hard Pulse Output with multiple levels of laser diode protection. In QCW mode the LDX36040-30 can output up to 80A at 30V. In addition the
-
Supplier: OSRAM Opto Semiconductors
Description: Laser diodes with integrated driver circuit for automotive applications Product Features High-Speed operation (< 30 ns pulse width) Strained InAlGaAs/GaAs QW-structures Low cost, small size plastic package Integrated FET and capacitor for pulse control High
- Wavelength Range: 905 nm
- Laser Power: 70,000 milliwatts
- Pulse Length: 30 ns
- Laser Wavelength: Infrared
-
Supplier: Infineon Technologies AG
Description: Automotive grade, high power and fast switching Laser (VCSEL) and LED illumination driver IRS9103A is an automotive grade laser diode and LED illumination driver IC for automotive applications. It is optimized for high power and fast
- Form Factor: Integrated Circuit (IC)
- Features: RoHS Compliant
-
Supplier: Infineon Technologies AG
Description: High power, fast switching Laser (VCSEL) and LED illumination driver IRS9102C is a highly integrated laser diode and LED illumination driver IC for consumer applications. It is optimized for high power and fast switching applications
- Form Factor: Integrated Circuit (IC)
- Features: RoHS Compliant
-
Supplier: World Star Tech
Description: LQB-Series Laser diode modules are fully self-contained with integrated laser driver circuit, aspherical plastic lens optics and laser diode in a compact brass body. Unique properties include compact body , clean beam, industrial strength and low cost. If
- Wavelength Range: 650 nm
- Laser Power: 1 milliwatts
- Laser Type: Laser Diode Modules, Laser Diodes
- Features: Other
-
Supplier: OSI Optoelectronics
Description: The LHCVN series incorporates a pulsed laser firing circuit into the same package as the laser diode. The hybridization of the driver permits much narrower pulse widths and faster rise times at lower voltage requirements than discrete laser drivers. The
- Wavelength Range: 905 nm
- Laser Power: 20,000 to 350,000 milliwatts
- Operating Voltage: 40 to 100 volts
- Operating Temperature Range: 0 to 70 C
-
Supplier: Infineon Technologies AG
Description: IRS9100C - high power, fast modulation frequency Laser (VCSEL) and LED illumination driver The IRS9100C is a high power, fast modulation frequency Laser (VCSEL) and LED illumination driver. Fast rise and fall times allow it to be used for depth
- Features: Other, RoHS Compliant
-
Supplier: World Star Tech
Description: request. Custom connectors to test butterfly laser diode packages and user-designed laser heads can also be used. Laser Diode Analyzer Data Sheet Download Datasheet Features Integrated Temperature Controller Compact Plug and Play Laser Diode Analyzer
-
Supplier: Laserglow Technologies
Description: lasers have remarkably good beam quality for a diode laser, with a beam profile close to TEM00 and divergence as low as <1.0 mrad. They are an excellent choice when the beam quality of traditional red diode lasers is not suitable. These lasers are commonly
- Wavelength Range: 640 nm
- Laser Power: 5 to 5,000 milliwatts
- Operating Temperature Range: 10 to 35 C
- Beam Divergence: 1 to 1.4999999999999991 millirad
-
Supplier: Laserglow Technologies
Description: The LRD-0442 Series of Collimated Diode (Semiconductor) Lasers are ideal for applications requiring a short wavelength of 442 nm and output power levels of <5 mW to 50 mW with a high level of long-term output power stability and long operating lifetime at a very
- Wavelength Range: 442 nm
- Laser Power: 5 to 50 milliwatts
- Operating Temperature Range: 10 to 35 C
- Beam Divergence: 1 millirad
-
Supplier: Laserglow Technologies
Description: The LRD-0447 Series of Collimated Diode (Semiconductor) Lasers are ideal for applications requiring a short wavelength of 447 nm and output power levels of <5 mW to 20 W with a high level of long-term output power stability and long operating lifetime at a very
- Wavelength Range: 447 nm
- Laser Power: 5 to 20,000 milliwatts
- Operating Temperature Range: 10 to 35 C
- Beam Divergence: 1.4999999999999991 millirad
-
Supplier: Laserglow Technologies
Description: The LRD-0635 Series of Collimated Diode (Semiconductor) Lasers are ideal for applications requiring a wavelength of 635 nm and a wide range of output power levels from <5 mW to 5 W with a high level of long-term output power stability and long operating lifetime at
- Wavelength Range: 635 nm
- Laser Power: 5 to 5,000 milliwatts
- Operating Temperature Range: 10 to 35 C
- Beam Divergence: 2.5000000000000044 to 5.000000000000009 millirad
-
Supplier: World Star Tech
Description: LR-Series Laser modules are fully self-contained with integrated laser driver circuit, aspherical plastic lens optics and laser diode in a compact brass body. Unique properties include compact size, circular beam and industrial strength. If your application
- Wavelength: 670 nm
- Type: Collimator
-
Supplier: World Star Tech
Description: UT series Infrared Laser modules are fully self-contained with integrated laser driver, laser diode and surface polished glass aspheric lenses. Unique properties include compact anodized aluminum body, fine adjustable focus, low divergence and clean beam. Infrared
- Wavelength: 780 nm
- Diameter / Width: 12 mm
- Length: 51.00000000000001 mm
- Type: Collimator
-
Supplier: Toptica Photonics, Inc.
Description: The iBeam smart PT with permanent fiber attachment is - like its successful “brother” iBeam smart - the ultimate choice when looking for a high-performance, ultra-reliable OEM single mode diode laser system. The fiber coupled diode laser comes with TOPTICA’s
- Wavelength Range: 375 nm
- Laser Power: 30 milliwatts
- Operating Voltage: 12 volts
- Operating Current Range: 2,000 milliamps
-
Supplier: Toptica Photonics, Inc.
Description: The iBeam smart is the ultimate choice when looking for a high-performance, ultra-reliable OEM single mode diode laser system. Record values at output power, combined with excellent power and beam pointing stability are setting the standard in the class of compact
- Wavelength Range: 375 nm
- Laser Power: 70 milliwatts
- Operating Voltage: 12 volts
- Operating Current Range: 2,000 milliamps
-
Supplier: Artifex Engineering
Description: power, monitor diode current, laser voltage and laser current Highlights: High throughput CW and QCW LIV and Burn-In
-
Supplier: RS Components, Ltd.
Description: The Global Laser Acculase range of red laser diode modules offers a variety of output powers and lens options to provide a high level of optical and electrical performance. The lasers are precision set during manufacture to ensure accurate beam alignment
- Wavelength Range: 650 nm
- Laser Power: 5 milliwatts
- Laser Type: Alignment Lasers
- Features: Other
-
Supplier: ValueTronics International, Inc.
Description: member of the Genesys product family of programmable switching power supplies provides high power density, low ripple and a complete set of user-friendly interfaces. In addition to high power density, popular worldwide single and three phase inputs are available.
- DC Output Power: 3,300.000000000003 watts
- Type: DC Power Supply
-
Supplier: MACOM
Description: MACOM's transmitter optical sub-assemblies (TOSA) are focused on enabling our customers high performance/high bit rate optical transceivers operating at 100G and beyond. Our current 100G TOSAs are high performance and low power consumption 4 x 25G 1310nm LAN-WDM TOSA,
- Data Rate: 25.8 to 28 Gbps
- Wavelength: 1,310 nm
- Maximum Optical Output Power: 0 to 4 dBm
- Connector Type: LC
-
Supplier: Picosecond Pulse Labs, Inc.
Description: Features ±35 V Amplitude 1 MHz Max. Repetition Rate 500 ps Impulse Duration (FWHM) Low Jitter, 1.5 ps RMS Applications Spectrum Amplitude Calibrators for EMI measurements Laser Diode Drivers EMP simulators Impulse Response Testing The Picosecond Advantage: Dual +35 V and -35 V
- Pulse Duration: 0.0004999999999802 µs
- Amplitude: 35 volts
- User Interface: Front Panel and Display
- Device Type: Generator
Find Suppliers by Category Top
Featured Products Top
-
zero), and high resistance in the other (ideally infinite). They have a wide range of uses and there are many different types of diodes available. The different properties of these varying diodes allow each one to perform in specialized functions. Below are the most common types of diodes and their (read more)
Browse Diodes Datasheets for ASAP Semiconductor LLC -
-performance smart driver automatically detects your diode pinout and can drive the diode in auto-current or auto-power control modes. The integrated TEC controller maintains your diode at its operating temperature ensuring accurate and repeatable measurements. Included with the system is a (read more)
Browse Laser Beam Analyzers Datasheets for World Star Tech -
PLT5 488HB_EP is a high-performance cyan laser diode from OSRAM, engineered for precision applications requiring a stable and powerful light source. Housed in (read more)
Browse Lasers Datasheets for World Star Tech -
Ushio Red Laser Diodes: Available from 633 nm to 690 nm. HL63290HD and HL63520HD: High-power red laser diodes providing over 2W of power, suitable for projector applications (read more)
Browse Diode Lasers Datasheets for World Star Tech -
HL67203HD LASER DIODE HL67203HD is a high power (1.3W) 670nm laser diode operating at high efficiency opening up applications in skin treatment and photo (read more)
Browse Diode Lasers Datasheets for World Star Tech -
Power 405 nm 400 mW Violet Laser Diode HL40213MG is a single-mode high power violet laser diode by Ushio available in a compact 5.6 mm CAN package. HL40213MG boasts the industry’s highest optical power of 400 mW in the 405 nm (read more)
Browse Diode Lasers Datasheets for World Star Tech -
WLD-100-685 laser diode has Single Mode. WLD-100-685 is ideal for measurement applications applications demanding reliable operations with a long lifetime and stable output power. Features Good FFP Performance High Power High Efficiency 5.6 mm (read more)
Browse Diode Lasers Datasheets for World Star Tech -
, you can browse and compare laser diodes by wavelength, output power, manufacturer, package type, and application using World Star Tech's online laser diode catalog. Technical resources, including a How to Select a Laser Diode guide, are also available to assist with choosing the appropriate device for new designs. (read more)
Browse Diode Lasers Datasheets for World Star Tech -
HL63680HD is a high-performance red laser diode from Ushio, designed for advanced applications requiring high optical output power and reliability. This diode operates at a wavelength of 638 nm (read more)
Browse Diode Lasers Datasheets for World Star Tech -
: — Typical emission wavelength: 520 nm — Efficient radiation source for cw and pulsed operation — Single mode semiconductor laser — High modulation bandwidth — TO56 package with photo diode World Star Tech carries a large inventory (read more)
Browse Lasers Datasheets for World Star Tech
More Information Top
-
4th European Conference of the International Federation for Medical and Biological Engineering
Since state of the art high power laser diode drivers exhibit PRF up to 1 MHz, using coded excitation for photoacoustic imaging seems to be feasible.
-
Accurate timing of passive Q-switch lasers
Using fast switching high power diode laser driver , we are able to push the limit of accurate timing of the laser pulses from a passive Q-switched diode pumped Nd:YAG laser.
-
Laser Electronics Catalog
An updated laser electronics catalog includes products such as the Model 8800D Laser Diode Controller, 7701 OEM High Power Laser Diode Driver , and 8251/8261 High Voltage Pockels' Cell Drivers.
-
Anomalous Raman Scattering of Colloidal Yb 3+ ,Er 3+ Codoped NaYF 4 Nanophosphors and Dynamic Probing of the Upconversion Luminescence
The upconversion spectra were collected using a Thorlabs F240FCB collimated Qphotonics 975 nm diode laser, driven with a Thorlabs LDC3065–488 High Power Laser Diode Driver .
-
Laboratory Directed Research and Development annual report, fiscal year 1997
Key features developed in this system include a 16-bit analog-to-digital converter (ADC), a high-speed, high power laser diode driver , and a robust fiber optic data link.
-
OSA | Linearization of the frequency sweep of a frequency-modulated continuous-wave semiconductor laser radar and the resulting ranging performance
○ Improvement of Phase Measuring Range Finding Systems through New Analog, High Power Laser Diode Driver .
-
OSA | Absolute distance measurement of optically rough objects using asynchronous-optical-sampling terahertz impulse ranging
○ Improvement of Phase Measuring Range Finding Systems through New Analog, High Power Laser Diode Driver .
-
OSA | All-fiber multifunction continuous-wave coherent laser radar at 1.55 µm for range, speed, vibration, and wind measurements
○ Improvement of Phase Measuring Range Finding Systems through New Analog, High Power Laser Diode Driver .
-
A high-power laser diode driver and collimating optical system design for laser 3D imaging
A High Power Laser Diode Driver and Collimating Optical System Design for Laser 3D Imaging .
-
A high power high frequency laser diodes driver
A new high power laser diode driver has been developed and tested.
Indicates content that may require registration and/or purchase.