-
Supplier: Coilcraft, Inc.
Description: Developed for Flyback DC/DC PoE Powered Devices (PD) power converters up to 71 W Designed to meet IEEE802.3bt standard and operates with 36 – 57 V input Perfect solution for high power PoE applications including Smart Building and IoT
- Operating Temperature: -40 to 125 C
- Power Rating (Watts): 62 watts
- Features: Dry-type / Air Cooled, Isolation Transformer, Other, Power / Power System / Distribution Transformer, Toroidal Core
- Agency: RoHS Compliant
-
Supplier: Coilcraft, Inc.
Description: Developed for Flyback PoE DC/DC Powered Devices (PD) power converters up to 51 W Designed to meet IEEE802.3bt standard and operates with 36 – 57 V input Perfect solution for high power PoE applications including Smart Building and IoT 250 kHz switching frequency AEC-Q200
- Operating Temperature: -40 to 125 C
- Power Rating (Watts): 51 watts
- Features: Dry-type / Air Cooled, Isolation Transformer, Other, Power / Power System / Distribution Transformer, Toroidal Core
- Agency: RoHS Compliant
-
Supplier: Coilcraft CPS
Description: Designed for 25 Watt PoE application Input range from 18 to 57 V Primary to secondary isolation: 1500 Vrms Auxiliary winding output: 11 V, 20 mA
- Maximum Primary Voltage Rating: 18 to 57 volts
- Maximum Secondary Voltage Rating: 3.3 volts
- Maximum Secondary Current Rating: 7.5 amps
- Operating Temperature: -40 to 125 C
-
-
Supplier: Coilcraft, Inc.
Description: Smallest capacitor charging transformer: 6.2 × 6.8 mm footprint and 4.6 mm high Developed for ON Semiconductor NCP5080 Photoflash Capacitor Charger
- Operating Temperature: -40 to 125 C
- Features: Dry-type / Air Cooled, Isolation Transformer, Other, Power / Power System / Distribution Transformer, Toroidal Core
- Agency: RoHS Compliant
-
Supplier: Newark, An Avnet Company
Description: FLYBACK TRANSFORMER, 155UH, SMT; PCB Transformer Type:High Frequency; Secondary Voltages:-; Power Rating:30W; Frequency Range:200kHz; Winding Type:-; Current Rating:-; Isolation Voltage:1.5kV; Transformer Mounting:Surface Mount RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: FLYBACK TRANSFORMER, 20.4UH, SMT; PCB Transformer Type:High Frequency; Secondary Voltages:-; Power Rating:30W; Frequency Range:200kHz; Winding Type:-; Current Rating:-; Isolation Voltage:1.5kV; Transformer Mounting:Surface Mount RoHS Compliant: Yes
-
Supplier: Coilcraft, Inc.
Description: voltage and high efficiency at the maximum output power. The ZA9644-AE is the smallest solution and the ZA9384-AL is slightly larger in size but can offer even higher efficiency. Both transformers have high saturation current and low leakage inductance to ensure low
- Operating Temperature: -40 to 85 C
- Features: Dry-type / Air Cooled, Isolation Transformer, Other, Power / Power System / Distribution Transformer, Toroidal Core
- Agency: RoHS Compliant
-
Supplier: Coilcraft CPS
Description: Developed for the National Semiconductor LM5001 High Voltage Switch Mode regulator for isolated and non-isolated flyback topologies. Output of the auxiliary winding is 7.5 V used to power the IC 1500 Vrms, one minute isolation from the primary and auxiliary winding to the
- Maximum Primary Voltage Rating: 14 to 72 volts
- Maximum Secondary Voltage Rating: 5 volts
- Maximum Secondary Current Rating: 1 amps
- Operating Temperature: -40 to 85 C
-
Supplier: Coilcraft CPS
Description: Designed for PWM Dimming of High-Brightness LEDs Shown on Maxim MAX16801 demonstration board Bias winding output: 18 V, 20 mA 400 V input; 110 V, 0.4 A output 1500 Vrms, one minute primary and bias to secondary isolation
- Maximum Primary Voltage Rating: 400 volts
- Maximum Secondary Voltage Rating: 110 volts
- Maximum Secondary Current Rating: 0.4 amps
- Operating Temperature: -40 to 125 C
-
Supplier: Bourns, Inc.
Description: The Bourns Technology Center is home to several emerging high-tech companies in Riverside, California. It is dedicated to providing a strong partnership between resident companies and the community. The Bourns Technology Center is located at the entrance to one of the fastest developing
- Mounting: Chip Transformer
- Output Type: DC
- Transformer Type: Flyback Transformer (FBT)
- Features: Power / Power System / Distribution Transformer, Step-Down Transformer
-
Supplier: ROHM Semiconductor GmbH
Description: This is the product guarantees long time support in Industrial market. This IC is an optocoupler-less isolated flyback converter. It is not necessary to use any optocouplers and feedback circuits by a third winding of transformers; these have been ever required to obtain a stable
- Mounting: Chip Transformer
- Transformer Type: Flyback Transformer (FBT)
- Features: Power / Power System / Distribution Transformer
-
Supplier: Pulse Electronics Corporation
Description: Pulse Electronics Power BU announces the release of the new PA4470.XXXNL High Frequency Wire Wound Transformers. Designed to deliver high reliability and performance, the PA4470.XXXNL is a power transformer in a continuous mode flyback circuit which
- Operating Frequency Range: 200,000 Hz
- Maximum Primary Voltage Rating: 33 to 57 volts
- Maximum Secondary Voltage Rating: 5 volts
- Operating Temperature: -40 to 130 C
-
Supplier: West Coast Magnetics
Description: West Coast Magnetics' 401 series high frequency transformers are intended for use in switch mode power supplies including push/pull, flyback, and forward converter circuits. Output power as high as 7 watts can be achieved in push/pull circuits. All sizes are
- Features: Power / Power System / Distribution Transformer
- Transformer Type: Power Transformer
-
Supplier: West Coast Magnetics
Description: West Coast Magnetics' 406 series transformers have been designed for power use including linear and switch mode applications. Gapped cores will support significant amount of DC so this series is ideal for flyback applications. Recommended frequency of operation is as low as 10
- Features: Power / Power System / Distribution Transformer
- Transformer Type: Power Transformer
-
Supplier: Premier Magnetics, Inc.
Description: Technologies LT1X7X & National Semiconductors LM25XX series of High Efficiency Switching Regulators. These output transformers have been optimized to provide maximum power throughput in the smallest packages currently available. This combination of components finds wide use in
- Maximum Primary Voltage Rating: 12 volts
- Maximum Secondary Voltage Rating: 15 volts
- Maximum Secondary Current Rating: 2 amps
- Operating Temperature: 0 to 70 C
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, FLYBACK TRANSFORMER, FOR CRT MONITOR BOARD, HIGH VOLTAGE PACKAGE. FREE 2 YEAR RADWELL WARRANTY
- Features: Power / Power System / Distribution Transformer
-
Supplier: Infineon Technologies AG
Description: and count Low standby and high efficiency across various line/load conditions High power density and high switching frequency Easily configurable Optimization via GUI tools Potential Applications Adapters and chargers with ultra-high power density with
- Configuration / Function: Flyback Converter
- Features: Other
-
Supplier: Infineon Technologies AG
Description: Hybrid flyback controller for ultrahigh power density designs The XDP™ digital power XDPS2201 is a multi-mode, digitally configurable hybrid flyback controller that combines the simplicity of a traditional flyback topology with the performance of a resonant
- Operating Temperature: -40 to 125 C
- Configuration / Function: Flyback Converter
- Features: Other
-
Supplier: ROHM Semiconductor GmbH
Description: BD7F105EFJ-C is an opto-coupler-less isolated flyback converter. Feedback circuit by optocouplers or the auxiliary winding of transformers becomes unnecessary, contributing to reduction of set parts. Furthermore, the adoption of original adapted ON-time control technology enables fast
- Mounting: Chip Transformer
- Transformer Type: Flyback Transformer (FBT)
- Features: Power / Power System / Distribution Transformer
-
Supplier: ROHM Semiconductor GmbH
Description: This product guarantees long time supply availability in the industrial instrumentation market. BD7F200 is an optocoupler-less Isolated Flyback Converter. An optocoupler or the tertiary winding feedback circuit which was needed to obtain a stable output voltage isolated by a
- Output Power: 5 watts
- Input Voltage (VIN): 8 to 40 volts
- Features: Other
-
Supplier: ROHM Semiconductor USA, LLC
Description: This product guarantees long time supply availability in the industrial instrumentation market. BD7F200 is an optocoupler-less Isolated Flyback Converter. An optocoupler or the tertiary winding feedback circuit which was needed to obtain a stable output voltage isolated by a
- Operating Temperature: -40 to 125 C
- Input Voltage (VIN): 8 to 40 volts
- Switching Frequency (fsw): 400 kHz
- Features: Other, Switching Regulator
-
Supplier: Infineon Technologies AG
Description: State-of-the-art fix frequency current mode flyback power control IC with startup cell for power ranges up to 300W. With innovative design and protection features for superior safety and reliability in operation. The additional features include an active burst mode operation to
- Quiescent Current (IQ): 0.00015 amps
- Operating Temperature: -25 to 130 C
- Configuration / Function: Flyback Converter
- Features: Other
-
Supplier: Infineon Technologies AG
Description: low standby power very accruate max power control low EMI noise, brownout, etc. Potential Applications Small power supply such as Blu-ray, DVD player, set-top box, game console, smart meter, charger and auxiliary power of high power system such as LED TV,
- Output Power: 21 watts
- Operating Temperature: -25 to 130 C
- Configuration / Function: Flyback Converter
- Features: Other
-
Supplier: Agile Magnetics
Description: Custom Coil, Inductor and Transformer Manufacturer Regional Mfg. Specialists, Inc. (RMS) is a state of the art, 40,000 sq/ft manufacturing center in Concord, NH. We are a variable volume, custom, and contract manufacturer of magnetics and more. We make components that are trustworthy,
- Application: Audio, Automotive, Avionics / Aerospace, Construction / Site, Industrial, Instrumentation, Marine, Medical, Military, Motors / Drives, Public Utility, Telecommunications
- Transformer Types: Autotransformer, Buck / Boost Transformer, Control Transformer, Current Transformer, Distribution Transformer, Ferroresonant Transformer, Filament Transformer, Flyback Transformer, Foil Wound Transformer, High Frequency Transformer, Isolation Transformer, Laminated Transformer, Power Transformer,
- Mounting: Chassis Mount, Dish / Disk Mount, Enclosure / Free Standing, H Frame, PCB Mount, Pad Mount
- Features: North America, Northeast US Only, Other, United States Only
-
Supplier: Richardson RFPD
Description: Flyback Compared to complex 3-stage LLC-based designs: Same efficiency performance Quicker time-to-market with traditional flyback transformer design and reduced component count Reduced no-load, standby power consumption: <150mW
- Category: Development Board
-
Supplier: Far East Resources, Inc.
Description: Far East Resources is a leading international procurement organization focused on providing various circuit technology to the commercial industry from the Pacific Rim since 1976. Assisting its customers in the sourcing of printed circuit boards (PCB) and other electronic interconnection devices, no
- Application: Audio, Automotive, Avionics / Aerospace, Construction / Site, Industrial, Instrumentation, Marine, Medical, Military, Motors / Drives, Public Utility, Telecommunications
- Transformer Types: Autotransformer, Buck / Boost Transformer, Control Transformer, Current Transformer, Distribution Transformer, Ferroresonant Transformer, Filament Transformer, Flyback Transformer, Foil Wound Transformer, High Frequency Transformer, Isolation Transformer, Laminated Transformer, Power Transformer,
- Mounting: Chassis Mount, Dish / Disk Mount, Enclosure / Free Standing, H Frame, PCB Mount, Pad Mount, Pole Mount
- Features: North America, Northeast US Only, United States Only
-
Supplier: Allied Electronics, Inc.
Description: Features Six Winding, Surface Mount Devices that Offer More Than 500 Usable Inductor or Transformer Configurations High Power Density and Low Profile Low Radiated Noise and Tightly Coupled Windings Power Range from 1 Watt to 70 Watts Frequency Range to Over 1 MHz 500 VAC
-
Supplier: Richardson RFPD
Description: 25W Auxiliary Power Flyback Evaluation Platform This evaluation platform demonstrates the use 1700V silicon carbide (SiC) MOSFETs in a single switch flyback configuration and provides a flexible design that can be used to evaluate and optimize the performance of the
- Category: Development Board
-
Supplier: Dexter Magnetic Technologies, Inc.
Description: Powder Cores Powder cores are distributed air gap cores that are primarily used in power inductor applications, specifically in switched-mode power supply (SMPS) output filters, also known as DC inductors. Other power applications include differential inductors, boost inductors,
- Core Material: Iron Powder
Find Suppliers by Category Top
Featured Products Top
-
double-sided PCB mounting and compact, high-density layouts, making them ideal for industrial, automotive, and power electronics systems. FOR MORE INFORMATION: CALL: 1-800-536-1887 EMAIL: sales@newyorkerelectronics.com (read more)
Browse Power Connectors Datasheets for New Yorker Electronics Co., Inc. -
These high voltage supplies may be used as constant voltage or constant current sources. They may be remotely programmed by means of either voltage or resistance, and have provisions for remote monitoring and output inhibiting. Outputs are arc/short circuit protected (read more)
Browse High Voltage Power Supplies Datasheets for Acopian Power Supplies -
VMI specializes in high voltage diodes, optocouplers, power supplies, multipliers and related assemblies. Our products are custom designed for military, industrial, medical, aerospace and other high-reliability applications operating at the leading edge of (read more)
Browse High Voltage Power Supplies Datasheets for Voltage Multipliers, Inc. -
Acopian Power Supplies manufactures custom high voltage power supplies to match your specifications. We have millions of power supply models, but if you can't find what you need in our standard stand alone models, we can fill your needs with one of our Power Systems. We can also easily modify power supplies to meet customer requirements (read more)
Browse High Voltage Power Supplies Datasheets for Acopian Power Supplies -
Harwin Kona datasheet Kona High Reliability High Current Connectors For applications that must not fail, Kona brings high-reliability power connection at 8 (read more)
Browse Power Connectors Datasheets for Powell Electronics, Inc. -
Litz wire used in high frequency inductors and transformers to the micro-miniature coaxial cable used in surgical robots (read more)
Browse Datasheets for New England Wire Technologies Corporation -
Request. About VMI... Voltage Multipliers, Inc. specializes in high voltage power supplies, diodes, optocouplers, multipliers and related assemblies. Our products are custom designed for military, industrial, medical, aerospace and other high (read more)
Browse Power Supplies Datasheets for Voltage Multipliers, Inc. -
VMI offers High Voltage Power Supplies custom designed to meet your project requirements. With a full staff of engineers and technicians, we are here to assist you throughout the production process — from design development to production manufacturing. (read more)
Browse Power Supplies Datasheets for Voltage Multipliers, Inc. -
Regulation Light Weight Voltage and Current Programming Voltage and Current Monitoring Low Ripple VMI's other standard high voltage power supplies include (read more)
Browse High Voltage Power Supplies Datasheets for Voltage Multipliers, Inc. -
onsemi's NCV84120 is a fully protected single-channel high-side driver that can be used to switch various loads, such as bulbs, solenoids, and other actuators. The device incorporates advanced protection features such as active inrush current management, overtemperature shutdown (read more)
Browse Power Transformers Datasheets for DigiKey
More Information Top
-
Magnetic Circuit of Flyback Transformers and Relevant Measurements
Fig.8 Dynamic B-H Curve is a Portion of the Hysteresis Loop In some high power flyback trans- formers and switching transformers for switched mode power supplies magnetic spacers are often inserted in the fer- rite cores.
-
Design and experimental verification of a novel 1.2 kW 480VAC /24VDC two-switch three-phase DCM flyback-type unity power factor rectifier
The continuationo the research will focus on the optimization of the design of high power flyback phase transformers which are the key component for achieving a high system efficiency.
-
High Voltage Flyback Transformer from Datatronics
Home > Power > High Voltage Flyback Transformer from Datatronics .
-
A Single-Stage Grid Connected Inverter Topology for Solar PV Systems With Maximum Power Point Tracking
The limitation of this system is that it can be used only for low power applications due to the limitation of the mutually coupled coils or flyback transformer to handle high power [24].
-
High-frequency flyback transformer linked utility-connected sinewave soft-switching power conditioner using a switched capacitor snubber
On the other hand, the one-switch or two-switch type high -frequency flyback transformer linked power conditioner is alter- natively used as the sinewave PWM controlled utility- connected power conditioner[l][8].
-
Efficiency based Evaluation on Inverter topologies with soft switching Techniques
…Mode-Controlled Buck-Boost Inverter” IA, IEEE Trans, Vol 41, Issue 3, 2005 Pg:728 – 734 [10] S.Chandhaket, Y.Konishi “A sinusoidal Pulse with Modulated Inverter Using three-winding high frequency Flyback Transformer for PV power conditioner” PESC’03 15-19…
-
Universal input single-stage PFC AC/DC converter with reduced DC-bus voltage stress
High power application potential: Two Flyback transformer configuration bas the potential to increase the power conversion rating and also release the thermal design difficulties due to distributedheat dissipation.
-
A planar 2500V 0.3A bipolar transistor for high voltage control circuit
This circuit is for improving a regula- tion characteristic of high voltage power supply with a flyback transformer (FBT), and directly switched by a high blocking voltage transistor developed this time by utilizing voltage gradient from a pulse start point to a…
-
High-frequency flyback-type soft-switching PWM DC-DC power converter with energy recovery transformer and auxiliary passive lossless snubbers
Its basic building block is composed of two active power switches and a flyback high frequency transformer .
-
Passive resonant snubber-assisted two-switch flyback converter with auxiliary pulse transformer for energy recovery
This DC-DC power converter circuit is mainly composed of two active power switches and a flyback high frequency transformer .
Indicates content that may require registration and/or purchase.