-
Supplier: OSRAM Opto Semiconductors
Description: IR OSRAM OSTAR Observation, 10 chip device, half angle ±60°, typ. 4.3 W & 1400 mW/sr at 1 A dc
- Peak Wavelength: 860 nm
- Optical Power Output: 4,300 milliwatts
- LED Type: Infrared
-
Supplier: OSRAM Opto Semiconductors
Description: 3 mm (T1) Radial, half angle ±20°, typ. 90 mW/sr at 100 mA, UL version available Product Features Peak wavelength: 1000 Package: T 1 package (3 mm) High pulse handling capability
- Peak Wavelength: 1,000 nm
- LED Type: Infrared
-
Supplier: OSRAM Opto Semiconductors
Description: TO-18 Metal Package, half angle ±32 °, typ. 35 mW/sr at 100 mA Product Features Peak wavelength: 1000 Package: TO18 package Spectral match with silicon photodetectors High power infrared LED
- Peak Wavelength: 1,000 nm
- LED Type: Infrared
-
-
Supplier: OSRAM Opto Semiconductors
Description: SMT SIDELED, half angle ±60°, typ. 11 mW/sr at 70 mA Product Features Peak wavelength: 1000 Package: SMT package High power infrared LED
- Peak Wavelength: 1,000 nm
- LED Type: Infrared
-
Supplier: Newport MKS
Description: source are included and require minimal assembly before use. Three Different IR Emitters Offered Three different IR light sources are available, varying in the type of IR emitter included. An IR emitter should be chosen based on output intensity and
- Lamp / Output Power: 9 watts
-
Supplier: Electro Optical Components, Inc.
Description: Electro Optical Components offers high performance IR sources as well as pyroelectric, thermopile infrared detectors and PBS and PbSe infrared detectors. EOC offers high performance pulsable IR sources. Applications for the IR Sources include infrared spectroscopy,
- Peak Wavelength: 1,000 to 12,000 nm
- Forward Voltage: 1.4 to 5 volts
- Forward Current: 1,230 to 2,960 milliamps
- LED Type: Infrared
-
Supplier: Newport MKS
Description: The 6363IR is a complete infrared (IR) light source kit suitable for applications requiring intense near to far-IR light output without ultraviolet and visible light emission. The 6363 140 W IR emitter provides a high intensity, spectrally uniform output practical
- Lamp / Output Power: 140 watts
-
Supplier: Newport MKS
Description: IR emitter included. An IR emitter should be chosen based on output intensity and radiating area. 6575: This 22 W IR Element has a spectral irradiance very similar to a Nernst element. Like the 6363, its shape and mounting position make it easy to align with the
- Lamp / Output Power: 22 watts
-
Supplier: Electro Optical Components, Inc.
Description: gold plated parabolic reflectors to enhance output in the near infrared. We welcome your requests with specialized requirements to meet your needs. The EF-853X Series is a high quality replacement for the old SVF-series emitters. The EF-853X Series infrared (IR) emitters
- Peak Wavelength: 1,000 to 7,000 nm
- Forward Voltage: 2.2 to 3.5 volts
- Forward Current: 1,000 to 2,100 milliamps
- LED Type: Infrared
-
Supplier: Marktech Optoelectronics
Description: systems View Products Find something you were looking for? Get a free no-obligation quote today. Request Quote Related Resources UV Emitters Near IR Emitters Visible Emitters Point Source Emitters High Power IR Emitters SWIR
- Peak Wavelength: 1,550 nm
- Forward Voltage: 0.7 volts
- Optical Power Output: 0.75 milliwatts
- Viewing Angle: 6 degrees
-
Supplier: Electro Optical Components, Inc.
Description: These infrared radiation sources are pulsable thermal emitters with a near black-body emittance. They offer: Patented nanotechnology achieves higher efficiency. Patented emitter set-up made of a high-melting metal, the free-standing monolithic radiating element and the
-
Supplier: RS Components, Ltd.
Description: High Power IR Emitting Diode,940nm
- Peak Wavelength: 950 nm
- Optical Power Output: 1,250 milliwatts
- LED Type: Infrared
-
Supplier: Larson Electronics LLC
Description: control, a small profile, low power requirements, high durability and a versatile mounting system that makes these LED light emitters a superior lighting solution for marine applications where power and reliability is critical.
-
Supplier: DigiKey
Description: IR SURFACE EMITTER HIGH POWER 85
-
Supplier: Larson Electronics LLC
Description: The Magnalight LEDLB-80-IR LED Light Bar offers high infrared light output in a light weight, durable, low profile housing combined with versatile mounting and power options. This IP67 rated infrared LED light bar is waterproof to one meter, runs on any voltage from 9 to 42
-
Supplier: Larson Electronics LLC
Description: emitter produces a 900' long by 100' wide infrared beam of light with a tight focus and moderate beam spread. Twenty-four Edison Edixeon® 3 watt infrared emitters producing 180 lumens each are arranged in rows and paired with high purity 10 degree optics to produce a tightly
-
Supplier: Edmund Optics Inc.
Description: IR Model Offers Simultaneous Video and Visual Viewing Case Included UL Listed Both Infrared (IR) and Ultraviolet (UV) handheld monocular devices employ a proprietary high resolution image converter and photocathode arrangement to produce a visible image from invisible radiation.
-
Supplier: Tele-Communication, Inc.
Description: allows for a variety of aesthetic settings. Documents and Downloads LA-140-GY The LA-140 IR radiator/emitter packs high infrared power in a small and attractive design, with your choice of grey or white packaging. Designed for easy installation using standard components,
-
Supplier: Tele-Communication, Inc.
Description: allows for a variety of aesthetic settings. Documents and Downloads LA-140-WH Data Sheet The LA-140 IR radiator/emitter packs high infrared power in a small and attractive design, with your choice of grey or white packaging. Designed for easy installation using standard
-
Supplier: Larson Electronics LLC
Description: The Magnalight LEDLB-40X2-IR LED Light Bar offers high 7200 lumen infrared light output and good durability for demanding operating conditions. This IP67 rated infrared LED light bar is waterproof to 1 meter and produces an infrared light beam that can only be seen through the use of
-
Supplier: Excelitas Technologies Corp.
Description: the results of your infrared emitters in all power ranges. Your advantages Infinitely variable power output setting, with zero wear, low loss semi-conductor power boards. Power-setting methods matched to your process. Nominal value setting for the infrared output
-
Supplier: Newport MKS
Description: to 0.2 W/cm2 with one sensor area for low powers and a second sensor area for medium powers. High power cards have a damage threshold up to 120 W/cm2. The high power sensor card has a larger area and can be used conventionally by directly exposing the
- Features: Specialty / Other
-
Supplier: Laserglow Technologies
Description: available at up to >800 mW, much greater output power levels than those available in visible-wavelength portable lasers. In addition the price per milliwatt of output power is a fraction of the cost of visible lasers. Ideal for IR laser experimentation including
- Wavelength Range: 1,064 nm
- Laser Power: 250 to 700 milliwatts
- Operating Temperature Range: 15 to 35 C
- Laser Weight: 0.3 lbs
-
Supplier: Win Source Electronics
Description: Manufacturer: OSRAM Opto Semiconductors Inc. Win Source Part Number: 933288-SFH 4258-Z Series: Power TOPLED® Operating Temperature Range: -40°C ~ 100°C (TA) Features: Infrared (IR) Emitter 860nm 1.5V 100mA 110mW/sr @ 100mA 30° 4-PLCC Package: Reel - TR Package: 4-PLCC Mounting:
-
Supplier: Allied Electronics, Inc.
Description: Your Application Requirements Step 1: Choose a Sensor Block for the Required Sensing Mode Step 2: Choose a Power Block for the Required Sensor Power (AC or DC) and Output Step 3: Choose a Logic Module (Not Required for Opposed Mode Emitters) Step 4: Plug in the Power and
-
Supplier: Tri-Tronics Company, Inc.
Description: For documentation and other Digital Fiber Sensors, please see our Digital Fiber Sensor High Speed Marketing Page. Technical Features Model Specific EMITTER LIGHT SOURCE: • IR = 880nm (Use glass fibers only). CONNECTION: • 4-Pin M8 connector Family Specific SUPPLY VOLTAGE &
- Operating Temperature: 41 to 131 F
- Electrical Output: Current
- Features: DC Powered, Photoelectric Sensors
- Beam Type: Infrared
-
Supplier: Optoma Technology, Inc.
Description: screen size for large audiences Backlit IR remote control with discrete IR code Features Texas Instruments 1080p DLP® chipset 1080p 3D Delivers a Completely New Home Theater Experience With native 1080p resolution, the HD33 delivers amazing images with great detail. PureMotion image
-
Supplier: Tri-Tronics Company, Inc.
Description: commands, Interrogate, Gate, Dark-On, Lockout, and Latch Reset. POWER-UP DELAY • 300ms. No output pulse on power-up. RESPONSE TIME (Dependent on Mode) • High-Speed (HS) 125µs • Standard (STD) 1ms REPEATABILITY (Dependent on Mode) • 2μs - repeatablity = 2μs • 8μs - repeatablity =
- Operating Temperature: 41 to 131 F
- Electrical Output: Current
- Features: DC Powered, Photoelectric Sensors
-
Supplier: Tri-Tronics Company, Inc.
Description: or commands, Interrogate, Gate, Dark-On, Lockout, and Latch Reset. POWER-UP DELAY • 300ms. No output pulse on power-up. RESPONSE TIME (Dependent on Mode) • High-Speed (HS) 125µs • Standard (STD) 1ms REPEATABILITY (Dependent on Mode) • 2μs - repeatablity = 2μs • 8μs -
- Operating Temperature: 41 to 131 F
- Electrical Output: Current
- Features: DC Powered, Photoelectric Sensors
-
Supplier: Broadcom Inc.
Description: Avago Technologies and Philips Lumileds are reputable LED suppliers in the industry, with leading LED technologies, packaging expertise and high volume logistics. With Envisium, customers can now have new choices of mid-Power LEDs. Avago Technologies and Philips Lumileds co-developed
- Peak Wavelength: 639 nm
- Forward Voltage: 2.8 to 3.4 volts
- Forward Current: 70 milliamps
- Luminous Intensity: 715 to 1,125 milliCandela
-
Supplier: TelephoneStuff.com
Description: Wireless hand held microphone and transmitter. Features: - Multiple emitter array of high-efficiency infrared emission LEDs for optimum IR transmission - Power indicator LED - Powerful uni-directional dynamic capsule for optimum audio, minimum handling noise, and maximum
- Directivity: Cardioid, Directional
- Application: Security / Paging
-
Supplier: Axetris AG
Description: Axetris IR sources are micro-machined, electrically modulated thermal infrared emitters featuring true black body radiation characteristics, low power consumption, high emissivity and a long lifetime. The patented design is based on a resistive heating element integrated
-
Supplier: Accuratus Corporation
Description: emitter Refractoriness eliminates the need for active cooling of the reflector surfaces Low thermal impedance allows tight process control loops Cleanliness in high temperature process zones Recuperative effect of reflection back onto the emitters reduces electrical power
- Density: 2.3 g/cc
- Max Use / Curie Temperature: 1,200 C
- Thermal Conductivity: 5.8 W/m-K
- Coeff. of Thermal Expansion (CTE): 7.7 µm/m-C
-
Supplier: Infineon Technologies AG
Description: Overload operation up to 175°C 2.5 kV AC 1min insulation High reliability and power density Copper base plate for optimized heat spread High power density Solder contact technology RoHS-compliant modules Applications General purpose motor drive - variating frequency and
- VCES: 1,200 volts
- VCE(on): 1.55 volts
- IC(max): 150 amps
- Features: IGBT, Other
Find Suppliers by Category Top
Featured Products Top
-
These TO packaged IR emitters are great for many projects where power is an issues. The nanotechnology emitter surface achieves higher efficiency. The emitters are (read more)
Browse Infrared Emitter Lamps Datasheets for Electro Optical Components, Inc. -
Avantier delivers high-performance infrared optics for advanced applications like thermal imaging, spectroscopy, and high-power lasers. We ensure optimal performance across the infrared spectrum with our custom-crafted components. Avantier utilizes diamond turning (read more)
Browse Optical Prisms Datasheets for Avantier Inc. -
Excelitas offers its Noblelight Golden 8 infrared emitters made of high-quality quartz tubes and feature a gold reflector for highest efficiency. The unique twin-tube layout (the "Golden 8") gives the emitters a higher (read more)
Browse Datasheets for Excelitas Technologies Corp. -
according to the target infrared band. Operating temperature: high temperature environment may affect the coating stability (e.g. germanium filters need to consider the temperature coefficient). Damage threshold: high power laser applications need to pay attention to (read more)
Browse Optical Filters Datasheets for Changchun Yutai Optics Co., Ltd. -
EOC-20(100/180) SMD High Efficiency Nanostructure IR Sources offer: Nanotechnology achieves higher efficiency. Emitter set-up made of a high-melting metal, the free-standing monolithic radiating element and the nanostructured emitter surface. Lower (read more)
Browse Infrared Emitter Lamps Datasheets for Electro Optical Components, Inc. -
proper choice of sampling technique. Using these Mid IR LEDs and matched mid IR photodiodes allowes the development of portable sensors with high reliability, adequate accuracy and low power consumption. These sensors can be used in different areas for material analysis (gases, liquids and solids). (read more)
Browse Gas Sensors Datasheets for Electro Optical Components, Inc. -
power consumption, dimensions and weight of the ImageIR® 6300 have been significantly reduced and its maintenance-free service life has been considerably extended. These are key features that qualify the camera for use in OEM and continuous operation applications. Its pixel pitch of only (read more)
Browse Thermal Imagers Datasheets for InfraTec GmbH -
. Patented emitter set-up made of a high-melting metal, the free-standing monolithic radiating element and the nanostructured emitter surface. Lower element temperature of 600°C increases lifetime. The emitters are: More stable Less or no drift (read more)
Browse Gas Sensors Datasheets for Electro Optical Components, Inc. -
-operated and mobile sensor applications. The patented nanostructured radiation element technology makes these emitters high efficiency (up to 30% compared to 3 to 5% of MEMS). They offer up to 500% more output power than comparable technologies and (read more)
Browse Gas Sensors Datasheets for Electro Optical Components, Inc. -
-immunotherapy. Features Single emitter Optical output power: 1.3W (CW) Wavelength: 675nm Typ. High wall plug efficiency: 40% Typ. High heat dissipation 9mm CAN package Multi transverse mode (read more)
Browse Diode Lasers Datasheets for World Star Tech
More Information Top
-
Influence of optical power on thermal resistance measurement for high power infrared emitter
This paper presents the influence of optical power value on thermal resistance determination for a high power IR emitter .
-
Analysis on optical properties for various types of light emitting diode
Three commercial units of high power IR emitter , warm- white LED and multi-chips LED have been soldered on MCPCB as shown in Fig. 1.
-
OSRAM Opto Semiconductors Products | Mouser
Infrared Emitters - High Power IR Emitter , 850nm .
-
Osram Opto Semiconductor Infrared Data Communications | Mouser
Infrared Emitters - High Power IR Emitter , 850nm .
-
Development of navigation system for autonomous vehicle
[7] OSRAM Opto Semiconductor, SFH4550 datasheet, High power IR Emitter .
-
Minimalistic approach towards communication and perception in microrobotic swarms
After that it switches on the high power IR emitter and scans the obstacle by rotating 120 o right.
-
Opto Diode Announces Super High-Power IR Emitters
Opto Diode Announces Super High - Power IR Emitters .
-
Thermal Conductivity of InAs/GaSb Type II Superlattice
For high - power IR emitters , heat needs to be carried away from the active region to allow longer Auger lifetime, lower thresholds, and lower power loss.
-
IR-based Communication and Perception in Microrobotic Swarms
As soon as a robot detects (by means of proximity sensors) an obstacle in the front of itself, it switches on the high power IR - emitter and after 1ms delay (needed to get reliable reflecting light) measures voltage on the emitter of …
-
Photoelastic material characteristics based on the stress-induced effect for sensor application
The light source used was a high - power IR emitter (LED), manufactured by Radio Spares Components Ltd (type RS633-313) with an output of lOpW, operating at a wavelength of 850nm.
Indicates content that may require registration and/or purchase.