-
Supplier: Skyworks Solutions, Inc.
Description: Skyworks SKY85405-11 is a 5 GHz Microwave Monolithic Integrated Circuit (MMIC) power amplifier (PA) with superior output power, linearity, and efficiency. These features make the SKY85405-11 ideal for wireless local area network (WLAN) IEEE 802.11ac applications. The SKY85405-11
- Frequency Range: 5,150 to 5,930 MHz
- Features: Other
- Amplifier Type: Power Amplifier
- Package Type: Surface Mount Technology (SMT), Through Hole Technology (THT)
-
Supplier: Skyworks Solutions, Inc.
Description: Skyworks SKY85405-211 is a 5 GHz Microwave Monolithic Integrated Circuit (MMIC) power amplifier (PA) with superior output power, linearity, and efficiency. These features make the SKY85405-211 ideal for Wireless Local Area Network (WLAN IEEE 802.11ac) applications in Power over
- Frequency Range: 5,150 to 5,930 MHz
- Minimum Gain: 31 dB
- Maximum Gain: 31 dB
- Minimum Operating Voltage: 3.3 volts
-
Supplier: Skyworks Solutions, Inc.
Description: Please note: SKY85402-11 is being discontinued and is not recommended for new designs. The suggested replacement is SKY85402-111 Skyworks SKY85402-11 is a 5 GHz Microwave Monolithic Integrated Circuit (MMIC) Power Amplifier (PA) with superior output power, linearity, and efficiency.
- Frequency Range: 5,150 to 5,900 MHz
- Minimum Gain: 32 dB
- Maximum Gain: 32 dB
- Minimum Operating Voltage: 5 volts
-
-
Supplier: Mini-Circuits
Description: Mini-Circuits’ ZV47-K44RMS+ is a high-accuracy RMS power detector that covers a wide RF input band- width from 100 MHz to 40 GHz. The DC output voltage of the detector provides an accurate representation of the average signal power applied to the RF
- Frequency Range: 100 MHz
- Operating Temperature: -40 to 85 C
- Connector Type: 2.92 mm
- Standards and Certifications: RoHS Compliant
-
Supplier: Skyworks Solutions, Inc.
Description: Skyworks SE5003L1-R is a 5 GHz Microwave Monolithic Integrated Circuit (MMIC) Power Amplifier (PA) with superior output power, linearity, and efficiency. These features make the SE5003L1-R ideal for Wireless Local Area Network (WLAN IEEE802.11ac) applications. The device is fabricated
- Frequency Range: 5,150 to 5,850 MHz
- Minimum Gain: 32 dB
- Maximum Gain: 32 dB
- Minimum Operating Voltage: 5 volts
-
Supplier: Infineon Technologies AG
Description: Applications Cordless power tools and outdoor power equipment Smart speaker designs Designers who used this product also designed with IRF5210 | P-Channel Power MOSFET IPT012N08N5 | N-Channel Power MOSFET IRF5210 | P-Channel Power MOSFET IPT012N08N5 | N-Channel
- VF: 0.3 to 0.19 volts
- IF: 100 mA
- VR: 3 volts
- Diode Applications: Detector, Mixer
-
Supplier: Mini-Circuits
Description: Mini-Circuits’ ZV47-E673RMS+ is a high-accuracy RMS power detector with an ultra-wide RF input bandwidth of 0.1 GHz to 67 GHz. The DC output voltage of the detector provides an accurate representation of the average signal power applied to the RF
- Frequency Range: 100 MHz
- Input Voltage Range (Vcc): 3.8 volts
- Connector Type: 1.85 mm, 2.92 mm
- Standards and Certifications: RoHS Compliant
-
Supplier: ValueTronics International, Inc.
Description: The 423B is a Detector from Agilent. Detectors enable coaxial transmission loss, gain, and power measurements when you pair them with the correct electronic test equipment. The type of detector you need depends on the test equipment you’re using for your Additional
- Frequency Range: 0.0000124 MHz
-
Supplier: kTB Solutions
Description: kTB Solutions supplies coaxial and waveguide detectors work from 10MHz to 110GHz. Our detectors are widely used in many applications. Features: Broadband High Sensitivity Applications: Telecom Instrumentation Laboratory Test Radar Detectors Brochure
- Frequency Range: 50,000 to 75,000 MHz
- Features: Other
-
Supplier: Richardson RFPD
Description: High Sensitivity Coaxial Detector
- Frequency Range: 1,000 to 18,000 MHz
- dBm Measurement Range: -50 dBm
- Connector Type: SMA
-
Supplier: KRYTAR, Inc.
Description: KRYTAR offers the industry’s widest selection of Directional Detectors specifically designed for use in today’s high-performance microwave instrumentation and systems. KRYTAR detectors are designed for such applications as power measurements, analyzing radar performance,
- Frequency Range: 4,000 to 20,000 MHz
- dBm Measurement Range: 40 dBm
- Connector Type: BNC, SMA, SMC
-
Supplier: KRYTAR, Inc.
Description: KRYTAR offers the industry’s widest selection of Directional Detectors specifically designed for use in today’s high-performance microwave instrumentation and systems. KRYTAR detectors are designed for such applications as power measurements, analyzing radar performance,
- Frequency Range: 4,000 to 20,000 MHz
- dBm Measurement Range: 30 dBm
- Connector Type: BNC, SMA, SMC
-
Supplier: KRYTAR, Inc.
Description: KRYTAR offers the industry’s widest selection of Directional Detectors specifically designed for use in today’s high-performance microwave instrumentation and systems. KRYTAR detectors are designed for such applications as power measurements, analyzing radar performance,
- Frequency Range: 1,000 to 40,000 MHz
- dBm Measurement Range: 33.01029995663981 dBm
- Connector Type: 2.4 mm, BNC, SMA, SMC
-
Supplier: KRYTAR, Inc.
Description: KRYTAR offers the industry’s widest selection of Directional Detectors specifically designed for use in today’s high-performance microwave instrumentation and systems. KRYTAR detectors are designed for such applications as power measurements, analyzing radar performance,
- Frequency Range: 2,000 to 8,000 MHz
- dBm Measurement Range: 30 dBm
- Connector Type: BNC, SMA, SMC
-
Supplier: Infineon Technologies AG
Description: Tuners, FM, and RF modems. Designers who used this product also designed with BAT15-02LRH | RF Mixer and Detector Schottky Diode TLE8250GVIO | Automotive CAN transceivers BSL202SN | Small signal/small power MOSFET BAT15-02LRH | RF Mixer and Detector Schottky
- Features: Other
- Package Type: SOT23
- Packing Method: Tape Reel
-
Supplier: QuinStar Technology, Inc.
Description: QuinStar Technology’s QEA series broadband detectors cover the frequency range of 18 to 170 GHz in nine waveguide bands. These detectors provide an output voltage which is directly proportional to the power level of an RF signal without needing any external DC bias. They
- Input Frequency Range: 18,000 to 170,000 MHz
- Power Level: 16.989700043360187 to 20 dBm
- Package Type: Connectorized
- Connectors: SMA
-
Supplier: ROHM Semiconductor GmbH
Description: ROHM's window voltage detector ICs are highly accurate, with low current consumption feature that uses CMOS process. It has dual N-channel open drain output. Detection voltage can be control by external resistors.
-
Supplier: ValueTronics International, Inc.
Description: The 1806 is a used RF Power Meter from Weinschel. Radio frequency (RF) power meters are the electronic test equipment of choice to collect information, analyze RF power, and display information in an easy-to-read digital format. Engineers use RF
-
Supplier: Richardson RFPD
Description: 21.2-23.6 GHz Power Amplifier. The CHA6356-QXG is a three stage monolithic GaAs high power circuit producing 2 Watt output power. It integrates a power detector and allows gain control. ESD protections are included. It is designed for Point to Point Radio or
- Frequency Range: 21,200 to 23,600 MHz
- Maximum Gain: 20 dB
- Minimum Operating Voltage: 6 volts
- Maximum Operating Voltage: 6 volts
-
Supplier: Qorvo
Description: external output match and bias adjustability allows load line optimization for other applications covering 4.9GHz to 5.85GHz. It features an output power detector and high RF overdrive robustness. The RoHS compliant, Green package has a matte tin finish, designated by the
- Frequency Range: 5,100 to 5,900 MHz
- Minimum Gain: 33 dB
- Maximum Gain: 33 dB
- Amplifier Type: Power Amplifier
-
Supplier: Infineon Technologies AG
Description: The BTS5215L is a high side power switch with integrated vertical power FET, providing embedded protection and diagnostic functions. Summary of Features Very low standby current CMOS Compatible input Improved electromagnetic compatibility (EMC) Fast demagnetization of inductive
- tON: 250,000 ns
- tOFF: 270,000 ns
- Operating Ambient Temperature: -40 to 150 C
- Features: Other
-
Supplier: Qorvo
Description: Qorvo's TQP5523 is high power WLAN power amplifier module that contains internally matched 3-stage PA, compensated DC biasing circuit and output power detector. This PA module provides high gain (32dB), high linearity, industry leading EVM floor, and
- Frequency Range: 4,900 to 5,925 MHz
- Minimum Gain: 32 dB
- Maximum Gain: 32 dB
- Amplifier Type: Power Amplifier
-
Supplier: Qorvo
Description: training. For power control a broadrange, constant slope voltage logarithmic power detector is provided for application feedback. The QPF4609 integrates a 6 GHz power amplifier (PA), single pole two throw switch (SP2T), coupler structure and bypassable low noise amplifier
- Operating Frequency: 5,925 to 7,125 MHz
- Supply Voltage: 5 volts
- Features: Other, RoHS
-
Supplier: Qorvo
Description: training. For power control a broadrange, constant slope voltage logarithmic power detector is provided for application feedback. The QPF4509 integrates a 6 GHz power amplifier (PA), single pole two throw switch (SP2T), coupler structure and bypassable low noise amplifier
- Operating Frequency: 5,170 to 5,895 MHz
- Supply Voltage: 5 volts
- Features: Other, RoHS
-
Supplier: ValueTronics International, Inc.
Description: The 478A is a used 10 GHz Watt RF Sensor from Agilent. Electronic test equipment sensors measure the power of waveforms, such as multi-tone and modulated radiofrequency (RF) waveforms. Sensors gather highly accurate modulation measurements using diode detectors.
- Frequency Range: 10,000 MHz
-
Supplier: Mini-Circuits
Description: an integrated power detector allows for seamless output power monitoring. These characteristics make it ideally suited for microwave radio, satellite communications, and radar systems that require high operating output power, while maintaining very low distortion
- Frequency Range: 8,000 to 12,000 MHz
- Minimum Gain: 27.7 dB
- Maximum Gain: 29 dB
- Output Power( P1dB): 33.5 to 35.2 dBm
-
Supplier: Fairview Microwave Inc.
Description: this Fairview Microwave component can be found on its RF pin-pin power detector datasheet PDF specifications above. Our connectorized RF limiter is just one of more than 1 million RF, microwave and millimeter wave parts we stock. This coaxial pin-pin SMA limiter is
- Frequency Band: 1,000 to 3,000 MHz
- Insertion Loss: 1.5 dB
- Flat Leakage: 31.6227766016838 milliwatts
- Connectors: SMA
-
Supplier: TOP-electronics USA
Description: ERF2001 High-performance, Low-current transceiver for 868 MHz RF specs - Frequency range 868MHz - Receive sensitivity = –126 dBm - +13 dBm max output power - +30 dBm Peripherals - Low active power consumption - 10 mA RX - 18 mA TX at +10 dBm - Ultra low current
- Applications: Mobile / Wireless Systems
-
Supplier: Mini-Circuits
Description: Mini-Circuits’ PWR-18RMS-RC is a high-performance and cost-effective RMS power sensor for measurement of average power levels in a diverse range of test applications. The sensor operates from 50 MHz to 18 GHz, detecting input signals as high as +20 dBm and all the way
- Frequency Range: 50 MHz
- Bandwidth: 100,000 kHz
- Operating Temperature: 0 to 50 C
- Measurement Options: RMS
-
RF Transmitters - Interface - Interface - Sensor and Detector Interfaces - XTR116U -- 089169-XTR116USupplier: Win Source Electronics
Description: Operating Supply Current: 20mA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Application Field: Used in Communications & Networking, Portable Devices, Power Management, Computers & Computer Peripherals,
- Operating Temperature: -40 to 85 C
- Features: Other
- Package Type: Surface Mount Technology (SMT)
-
Supplier: Richardson RFPD
Description: multiplier and buffer, and a wide dynamic range power detector on the output. The module is ideally suited for low to high capacity, high power E-band point to point radios. Each device is 100% RF tested to ensure performance compliance.
- Noise Figure: 16 dB
- Features: Other
- Applications: Terrestrial RF/Microwave Systems
- Converter Type: Upconverter
-
Supplier: Infineon Technologies AG
Description: Standard pin-out allows for drop-in replacement High current capability Applications Cordless power tools and outdoor power equipment Designers who used this product also designed with IPT012N08N5 | N-Channel Power MOSFET BAT63-02V | RF Mixer and Detector
- rDS(on): 0.06 ohms
- TJ: 175 C
- VGS(off): -4 to -2 volts
- Features: MOSFET, Other, Power MOSFET
-
Supplier: Richardson RFPD
Description: The CHA6653-98F is a four stages monolithic GaAs High Power Amplifier producing 1.8 Watt output power. It is highly linear, with gain control capability and integrates a power detector. ESD protections are included. It is designed for Telecommunication application.
- Frequency Range: 27,000 to 34,000 MHz
- Maximum Gain: 23 dB
- Output Power( P1dB): 31 dBm
- Output Intercept Point (IP3): 38 dBm
-
Supplier: Custom MMIC
Description: gain with a corresponding output 1 dB compression point of greater than +28 dBm. The CMD169P4 amplifier is a 50 ohm matched design which eliminates the need for external DC blocks and RF port matching. The CMD169P4 is also equipped with an on-chip detector for applications where
- Frequency Range: 5,000 to 7,000 MHz
- Minimum Gain: 19 dB
- Maximum Gain: 19 dB
- Output Power( P1dB): 28.4 dBm
-
Supplier: ValueTronics International, Inc.
Description: remote control capability provided by the CP2001 and CP3000 accessories. High efficiency switching power supplies provide DC to the high power amplifiers. Housed in a stylish, contemporary enclosure, the Model 300A100 provides readily available RF power for
- Frequency Range: 100 MHz
Find Suppliers by Category Top
Featured Products Top
-
LadyBug Technologies’ LB479A thermally stable Pulse Sensor utilizes patented technology to deliver no drift, high accuracy statistical pulse information along with average power. No user zeroing is required. The USB Sensor offers frequency coverage from 10 MHz to 8 GHz (read more)
Browse RF Power Detectors Datasheets for LadyBug Technologies LLC -
-noise amplifiers (LNAs) in antennas, controlling remote DC signals and testing of many RF applications. The unique rugged stripline design provides high current handling with high power at frequency and excellent isolation. KRYTAR connectorized Bias Tees are used in a variety of applications, but are (read more)
Browse RF Power Detectors Datasheets for KRYTAR, Inc. -
High-Performance WR187 Waveguide Rotary Joint for 5.4–5.9GHz High-Power Applications Precision RF PerformanceEngineered for the 5.4–5.9GHz C-band, this rotary joint delivers industry-leading electrical specifications. The (read more)
Browse RF Rotary Joints Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
The LB5954L sets a new standard for high-accuracy RF power measurement with 9 kHz–54 GHz coverage (extendable to 4 kHz via Option 4KZ). This thermally stable, multi-path RMS responding sensor delivers excellent uncertainty across an 83 dB dynamic range, outperforming thermal sensors in (read more)
Browse RF Power Detectors Datasheets for LadyBug Technologies LLC -
this difference creates contrasts in the image. However, due to their high energy, X-rays pose health risks that increase with radiation exposure. Consequently, manufacturers are heavily focused on reducing radiation doses, which results in extremely weak signals at the detectors (read more)
Browse Power Supplies Datasheets for Daitron Co., Ltd. -
-line and new customers using our products around the world. Extensive line of Dexter Products includes: Temperature Detector Products Security/Detection Detectors Laser Power and Targeting (read more)
Browse Datasheets for Dexter Research Center, Inc. -
Small DC motors power reliable handheld explosives detector The XPAK G2 provides accurate, fast results in an easy-to-use unit that leverages robust, high-torque-density brushed DC motors. Explosives present an ongoing risk today (read more)
Browse DC Motors Datasheets for FAULHABER MICROMO -
Efficient, Low-Noise RF Power Amplification for Industrial Wireless Systems Qorvo’s RFPA0133TR7 integrates advanced GaAs HBT technology to provide a compact, digitally (read more)
Browse RF Amplifiers Datasheets for Win Source Electronics -
Recently, UIY has launched a new 800W high power circulator, the new 175-210MHz high power RF circulator is designed with ferrite magnetic circuit optimization and fully sealed coaxial structure to achieve reverse isolation enhancement and peak power carrying capacity, which has become a (read more)
Browse RF Isolators and RF Circulators Datasheets for UIY Inc. -
We cover the RF and Microwave Power Measurement market with three types of USB power sensors. Our True RMS Sensors provide accurate, fast True RMS measurements. LadyBug Peak & Pulse sensors accurately make statistical measurements (read more)
Browse RF Power Detectors Datasheets for LadyBug Technologies LLC
More Information Top
-
CMOS Nanoelectronics: Analog and RF VLSI Circuits > GaAs HBT Linear Power Amplifier Design for Wireless Communications
In the RF power detector, fast turn-on and fast turn-off characteristics are required for an RF power detector with high sensitivity and high-frequency operation.
-
High power tests of first input couplers for cornell erl injector cavities
RF detectors A high power klystron was not available in time for the coupler test, therefore we used a 16 kW CW IOT transmitter (made by Thales).
-
Integrated Microwave Photonics for Radio Access Networks
Finally, photo- detectors delivering high RF power are re- quired in order to enhance the signal to noise ratio and dy- namic range.
-
Andrea Betti-Berutto
This evaluation board combines a limiting amplifier, PHEMT MMIC driver, RF power detector , high -frequency choke, and dither circuit, and allows driver and modulator to be matched for optimum performance.
-
Full Flight Technology’s Velocitip Ballistic System Uses Analog Devices’ 3-Axis Digital Accelerometer
• Analog Devices Introduces Wide-Dynamic-Range RF Power Detectors with High Temperature Stability .
-
Signal Processing Technology-Based Sensor and Sensor ICs from Analog
• Analog Devices Introduces Wide-Dynamic-Range RF Power Detectors with High Temperature Stability .
-
Portable Surgical Navigation System Uses MEMS Motion Sensing Technology
• Analog Devices Introduces Wide-Dynamic-Range RF Power Detectors with High Temperature Stability .
-
Audi and Analog Devices Enter Collaboration for Progressive Semiconductor Program
• Analog Devices Introduces Wide-Dynamic-Range RF Power Detectors with High Temperature Stability .
-
Analog Devices Unveils MEMS Accelerometer for High-Performance Applications
• Analog Devices Introduces Wide-Dynamic-Range RF Power Detectors with High Temperature Stability .
-
ADI Demonstrates High Performance Signal Processing Technologies at MILCOM 2011
• Analog Devices Introduces Wide-Dynamic-Range RF Power Detectors with High Temperature Stability .
Indicates content that may require registration and/or purchase.