Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Accuris
Description: TRANSFORMERS AND INDUCTORS (AUDIO, POWER AND HIGH-POWER PULSE) INDUCTORS, VARIABLE, HIGH Q, TF4R20YY
-
Supplier: Accuris
Description: Transformers and Inductors (Audio, Power and High-Power Pulse) Inductors, Variable, High Q, TF4R20YY
-
Supplier: EBG RESISTORS LLC
Description: Series ULX 600 Ultra High Power Resistors (Very low component height) 600 Watt Resistor, US Patent # 5,355,281 For variable speed drivers, power supplies, control devices, robotics, motor control and other power designs. General Characteristics Electric support:
- Resistance Range: 0.5 to 1,000,000 ohms
- Power Rating: 600 watts
- Operating DC Voltage: 5,000 volts
- Operating Temperature: -55 to 150 C
-
-
Supplier: EBG RESISTORS LLC
Description: Series UPT 400 Ultra-High-Power Resistors 400 W Resistor · US Patent-No. 5,355,281 For variable speed drives, power supplies, control devices, robotics, motor control and other power devices, the easy mounting fixture guarantees an auto-calibrated pressure to the
- Resistance Range: 0.5 to 1,000,000 ohms
- Power Rating: 400 watts
- Operating DC Voltage: 5,000 volts
- Operating Temperature: -55 to 150 C
-
Supplier: Renesas Electronics Corporation
Description: voltage or variable output voltages with an external resistor divider. The forced bypass power saving mode can be chosen if voltage regulation is not required. The device consumes less than 3.5µA of current over the operating temperature range in forced bypass mode. The ISL9120
- Regulated Output Voltage (Volt): 1 to 5.2 volts
- Output Current (IOUT): 0.8 amps
- Quiescent Current (IQ): 0.000041 amps
- Input Voltage (VIN): 1.8 to 5.5 volts
-
Supplier: Renesas Electronics Corporation
Description: The ISL8201M is a 20V, 10A output current, variable output step-down power supply. Included in the 15mmx15mm package is a high performance PWM controller switching at 600kHz, power MOSFETs, an inductor, and all the passive components required for complete DC/DC
- Output Voltage (Volt): 0.6 to 5 volts
- Input Voltage (VIN): 1 to 20 volts
- Features: Input Overcurrent Protection, Other
-
Supplier: Renesas Electronics Corporation
Description: and ISL91107IR are designed for standalone applications and support 3.3V fixed output voltages or variable output voltages with an external resistor divider. Output voltages as low as 1V or as high as 5.2V are supported using an external resistor divider. The ISL91107 and ISL91107IR
- Regulated Output Voltage (Volt): 1 to 5.2 volts
- Output Current (IOUT): 2 amps
- Quiescent Current (IQ): 0.000045 amps
- Input Voltage (VIN): 1.8 to 5.5 volts
-
Supplier: ValueTronics International, Inc.
Description: of the ATE’s voltage and current offsets as a function of source, time and temperature are tabulated in the static specifications table The Kepco ATE55-10M dc power supply is a precision analog-controlled dc power supply. It features high gain and zeroable offsets to follow
- DC Output Power: 550 watts
- Type: DC Power Supply
-
Supplier: Renesas Electronics Corporation
Description: selected for noise sensitive applications. The ISL9110A is designed for standalone applications and supports 3.3V and 5V fixed output voltages or variable output voltages with an external resistor divider. Output voltages as low as 1V, or as high as 5.2V are supported using an external
- Regulated Output Voltage (Volt): 1 to 5.2 volts
- Output Current (IOUT): 1.2 amps
- Quiescent Current (IQ): 0.000035 amps
- Input Voltage (VIN): 1.8 to 5.5 volts
-
Supplier: Integrated Device Technology
Description: forward voltage: Vin = 6 to 40 VDC . It provides an adjustable output current ≤0.35A, which is set via an external resistor and controlled by the ZLED7720 's integrated high-side output current-sensing circuit and high-speed internal 40V power switch. An external control signal
- Form Factor: Integrated Circuit (IC)
-
Supplier: Integrated Device Technology
Description: than the LED forward voltage (Vin = 8.5 to 40VDC ). It provides an adjustable output current (0.75A maximum), which is set via an external resistor and controlled by the ZLED7530 's integrated high-side output current-sensing circuit and high-speed internal 40V power switch. Its
- Form Factor: Integrated Circuit (IC)
-
Supplier: Ohmite Manufacturing Co.
Description: Ohmite's TAP650 delivers 650 watts of reliable power to a variety of power conditioning, power transmission, and power control applications. These resistors can be designed for liquid or air cooled heat sink systems. Applications include variable speed drives,
- Resistance Range: 0.25 to 1,000,000 ohms
- Power Rating: 650 watts
- Operating DC Voltage: 5,000 volts
- Dielectric Strength: 12 kilovolts
-
Supplier: Infineon Technologies AG
Description: N-Channel Power MOSFET IRS2005S | Gate driver ICs ITS5215L | PROFET™ Industrial | Smart high-side switch BTS4140N | Classic PROFET™ 24V | automotive smart high-side switch BTS7002-1EPP | PROFET™ +2 12V | automotive smart high-side switch BTT6010-1ERB | PROFET™ + 24V |
- Quiescent Current (IQ): 0.007 amps
- Operating Temperature: -40 to 150 C
- Features: Other, Switching Regulator
- Configuration / Function: Step-down (Buck)
-
Supplier: Ohmite Manufacturing Co.
Description: 600 Watt Heat Sinkable Planar Ohmite’s TAP600 delivers 600 watts of reliable power to a variety of power conditioning, power transmission, and power control applications. These resistors can be designed for liquid or air cooled heat sink systems. Applications include
- Resistance Range: 0.25 to 100,000 ohms
- Tolerance: 5 to 10 +/- %
- Temperature Coefficient (TCR): 150 ±ppm/°C
- Power Rating: 600 watts
-
Supplier: Microchip Technology, Inc.
Description: MIC45116 is a synchronous step-down regulator module, featuring a unique adaptive ON-time control architecture. The module incorporates a DC/DC controller, power MOSFETs, bootstrap diode, bootstrap capacitor, and an inductor in a single package; simplifying the design and layout
- Features: Other
-
Supplier: Ohmite Manufacturing Co.
Description: low inductance and capacitance. The element provides stable performance in addition to high wattage and pulse loading capability. Applications include variable speed drives, power supplies, robotics, motor control, control devices, and other power designs. Power
- Resistance Range: 1 to 10,000 ohms
- Tolerance: 5 to 10 +/- %
- Temperature Coefficient (TCR): 150 ±ppm/°C
- Power Rating: 800.000000000003 watts
-
Supplier: Americor Electronics, Ltd.
Description: Categories: Single-Phase Transformers Three-Phase Transformers Power Supplies for Medical Applications Single Phase Ventilation-Fan-LED-Halogen Transformers DC Power Supplies and Switching Power Supplies Toroidal Core Variable Transformers, Laboratory Power
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Silicon Variable Capacitance Diode (For UHF-TV-tuners High capacitance ratio Low series inductance Low series resistance) Product overview: BB565 from Siemens is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic
- Features: Rectifier Diode
-
Supplier: Agile Magnetics
Description: Custom Coil, Inductor and Transformer Manufacturer Regional Mfg. Specialists, Inc. (RMS) is a state of the art, 40,000 sq/ft manufacturing center in Concord, NH. We are a variable volume, custom, and contract manufacturer of magnetics and more. We make components that are trustworthy,
- Application: Audio, Automotive, Avionics / Aerospace, Construction / Site, Industrial, Instrumentation, Marine, Medical, Military, Motors / Drives, Public Utility, Telecommunications
- Transformer Types: Autotransformer, Buck / Boost Transformer, Control Transformer, Current Transformer, Distribution Transformer, Ferroresonant Transformer, Filament Transformer, Flyback Transformer, Foil Wound Transformer, High Frequency Transformer, Isolation Transformer, Laminated Transformer, Power Transformer,
- Mounting: Chassis Mount, Dish / Disk Mount, Enclosure / Free Standing, H Frame, PCB Mount, Pad Mount
- Features: North America, Northeast US Only, Other, United States Only
-
Supplier: Schaffner EMC Inc.
Description: reduce the main harmonics, limit the inrush currents and protect variable frequency drives (VFD) and motors. An overall improvement of the true power factor and the quality of the input current waveform can be achieved. Besides many other high demanding functions, Schaffner
- Features: Other, UL Listing Mark
- Signal Type: Single Phase AC, Three Phase AC
-
Description: cores. This testing serves to show the usability in a specific application (such as frequency converters that produce high amplitudes of common mode pulse current and thus may drive inductors into saturation). Measurement under bias conditions may be omitted if the non-linear behaviour
-
Supplier: CSA Group
Description: cores. This testing serves to show the usability in a specific application (such as frequency converters that produce high amplitudes of common mode pulse current and thus may drive inductors into saturation). Measurement under bias conditions may be omitted if the non-linear behaviour
-
Supplier: Inductotherm Group
Description: proprietary grades of tube, pipe and bar in lengths over 1.8 m (8 ft). Thermatool powers its heating systems with the rugged, reliable VIP Series Power Supply. These power supplies in conjunction with the iHAZ™ control system are designed for even, through heating and are
- Heating Capacity: 50 to 38,000 kW
- Output Power: 50 to 38,000 kW
- Output Frequency: 0.2 to 10 kHz
- Features: Annealing / Heat Treating, Melting
-
Supplier: ESAB Welding and Cutting Products
Description: performance Arc Gouges with electrodes up to 3/8 in. diameter Inverter technology - increased energy efficiency and more power from a lighter, smaller, and more portable unit Generator friendly - compatible to work with generators when power is not accessible in the field Autofan -
- Duty Cycle: 6 to 1 %
- Output Current Range: 4 to 5 amps
- Output Voltage Range: 36 to 4 volts
- Equipment Type: Complete System
-
Supplier: ValueTronics International, Inc.
Description: receiving signal levels that are too high. RF attenuators may be fixed, switched, or variable, depending on their capabilities and applications. Additional Features: Frequency range: DC to 1 GHz Attenuation range: 0 to 12 dB, 1 dB steps Insertion loss at 0 dB: 0.2 dB + 2.3 dB/GHz
- Features: Other
-
Supplier: ValueTronics International, Inc.
Description: manual) Standard USB, LAN, and GPIB (895 only) interface for remote control using SCPI commands Standard accessories: AC power cord, 4-wire Kelvin clip test lead, 4-terminal test fixture, shorting bar, certificate of calibration, test report Three-Year Warranty The BK Precision 895 is a
-
Supplier: ValueTronics International, Inc.
Description: switching amplifier measurement filters are designed to be inserted between the device under test and an analyzer input, to reduce out-of-band switching signal components before measurement. The filters use a passive design for optimal performance, with custom inductors designed for
-
Supplier: Infineon Technologies AG
Description: High-end desktops Applications Edge computing Designers who used this product also designed with CY8C4024LQI-S401 | PSOC™ 4 Arm® Cortex®-M0/M0+ IR3889MTRPBF | Integrated POL Voltage Regulators BSC018NE2LS | N-Channel Power MOSFET CY8C6145LQI-S3F02 | PSOC™ 61x5 TDA21535 | Integrated
- Features: Other
Find Suppliers by Category Top
Featured Products Top
-
Coilcraft, Inc.
Coilcraft Introduces XEL50xx ultra low-loss power inductors for high-frequency applications
Coilcraft introduces its new XEL50xx family of high-performance, molded power inductors that offer exceptionally low DC resistance and ultra-low AC losses, greatly improving power converter efficiency at high frequencies (2 to 5 MHz) and high ripple current. The use of high switching (read more)
Browse Inductors, Coils, and Chokes Datasheets for Coilcraft, Inc. -
deployed in cars, making high efficiency necessary for reducing power losses. This drives the development of low-loss, high-functional power inductors that must be compact, as they need to be mounted in the limited space of the ECU. High reliability is also crucial, as they must operate in harsh (read more)
Browse Inductors, Coils, and Chokes Datasheets for DigiKey -
ECS-MPI2520 high current, low profile, miniature power inductor with a 2.5 x 2.0 mm footprint is ideal for industrial, infotainment and consumer electronics where size is critical. It has height options of 1.0 mm maximum (R0 option) or 1.2 mm maximum (R1 option). The ECS-MPI2520 series has an (read more)
Browse Inductors, Coils, and Chokes Datasheets for ECS Inc. International -
common applications, such as: Power Supply Filter: As one of the most straightforward applications for inductors, power supply filters (also known as chokes) must have a high enough level of inductance to keep current from dipping (read more)
Browse Inductors, Coils, and Chokes Datasheets for Triad Magnetics -
current range from 2.5 A to 18.0 A over the operating temperature of -40°C ~ 125°C. This power inductor is ideal for DC/DC converters in notebooks, netbook, desktop and servers as well as low profile, high current power supplies. (read more)
Browse Inductors, Coils, and Chokes Datasheets for ECS Inc. International -
and manufacturing high-quality, high-performance signal integrity and noise filtering solutions. Laird Steward’s inductor catalogue includes multilayer power inductors, wire-wound surface mount inductors, and molded surface mount inductors for power and signal lines – each designed (read more)
Browse Chip Inductors Datasheets for Heilind Electronics, Inc. -
Coilcraft XGL Family molded power inductors offer our lowest DC losses and extremely low AC losses for a wide range of DC-DC converters, from hundreds kHz up to 5+ MHz. Additional performance benefits include a wider range of inductance values and improved Irms (read more)
Browse Inductors, Coils, and Chokes Datasheets for Coilcraft, Inc. -
Triad Switch Mode High Frequency Magnetics: 20K-200kHz FIT Series Toroidal Inductors Triad toroidal inductors are specifically designed to minimize (read more)
Browse Inductors, Coils, and Chokes Datasheets for Triad Magnetics -
Litz wire used in high frequency inductors and transformers to the micro-miniature coaxial cable used in surgical robots (read more)
Browse Datasheets for New England Wire Technologies Corporation -
optimal cooling Nanocrystalline or ferrite ring cores Customer specific pin outs available Applications Frequency converter Charge stations UPS-systems Switching power supplies (read more)
Browse Inductors, Coils, and Chokes Datasheets for SCHURTER Inc
Conduct Research Top
-
Low Inrush Transformers
Custom Transformers Three Phase Transformers Single Phase Transformers Single Phase Open Frame Control Transformers Three Phase Open Frame Transformers Rectifier Power Transformers High Frequency, Ferrite Cored, Transformers & Chokes Valve Audio Transformers Variable Transformers Chokes / Inductors
-
Case Study 2 - Oil Rig Transformer
Custom Transformers Three Phase Transformers Single Phase Transformers Single Phase Open Frame Control Transformers Three Phase Open Frame Transformers Rectifier Power Transformers High Frequency, Ferrite Cored, Transformers & Chokes Valve Audio Transformers Variable Transformers Chokes / Inductors
More Information Top
-
A tunable transmission line phase shifter (TTPS)
However, variable inductors consume high dc power , increase complexity, and generate more noise and parasitics.
-
Nitrogen laser charging process investigation
The power supply circuit mainly consists of an input line voltage, a variac, a solid state relay, a variable inductor , a high power transformer, and low and high voltage diodes.
-
Investigation of a low-cost power factor correction circuit for use with voltage source induction motor drives
With capacitive smoothing it is not possible to arrange a suitable control scheme to maintain a high power factor using a variable inductor .
-
A self-adjusting sinusoidal power source suitable for driving capacitive loads
[10] D. Medini and S. Ben-Yaakov, “A current controlled variable inductor for high frequency resonant power circuits”, IEEE .
Indicates content that may require registration and/or purchase.