Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Lumentum Operations, LLC
Description: Lumentum Q-Series® lasers lead the market for high-power Q-switched diode-pumped UV and green lasers used for a wide variety of high-precision, micromachining applications. Whether for high-pulse-energy processing of materials such as ceramics,
- Wavelength Range: 355 nm
- Laser Power: 2,900 to 11,000 milliwatts
- Beam Area: 0.26 mm²
- Beam Divergence: 1.7999999999999976 to 2.000000000000007 millirad
-
Supplier: World Star Tech
Description: UCH Series Cross Laser Modules are fully self-contained with integrated laser driver, laser diode and optics. UCH Series Cross Laser Modules are direct diode based green laser packaged in a compact body with integrated optics and electronics. These
- Wavelength Range: 520 nm
- Laser Power: 50 milliwatts
- CDRH Classification: Class IIIb
- Laser Wavelength: Green
-
Supplier: World Star Tech
Description: DPGL series green lasers are diode pumped green lasers operating at 532nm. The diode, driver and optics are integrated in a compact package. The DPGL series lasers offer excellent beam quality and stability. Modulation and beam shaping optics can be added to the
- Wavelength Range: 532 nm
- Laser Power: 1 milliwatts
- CDRH Classification: Class II
- Laser Wavelength: Green
-
-
Description: High power and stability CW, 532nm DPSS green lasers, are the good choice for design in and integration into OEM instrumentation and systems and also for end user applications in research and development. This series laser can be widely used in collimation, laser
- Wavelength Range: 532 nm
- Laser Power: 15 to 16 milliwatts
- Operating Temperature Range: 10 to 35 C
- Beam Divergence: 2.000000000000007 millirad
-
Supplier: Laserglow Technologies
Description: The LRS-0515 Series of Diode-Pumped Solid-State (DPSS) Lasers are ideal for applications requiring >10 mW to >500 mW of 515 nm laser light with a high level of long-term output power stability and long operating lifetime at an aggressively competitive cost. These lasers
- Wavelength Range: 515 nm
- Laser Power: 10 to 500 milliwatts
- Operating Temperature Range: 10 to 35 C
- Beam Divergence: 1.4999999999999991 millirad
-
Supplier: Laserglow Technologies
Description: The LRS-0532 Series of Diode-Pumped Solid-State (DPSS) Lasers are ideal for applications requiring <5 mW to >20 W of 532 nm laser light with a high level of long-term output power stability and long operating lifetime at an aggressively competitive cost. These lasers are
- Wavelength Range: 532 nm
- Laser Power: 5 to 200 milliwatts
- Operating Temperature Range: 10 to 35 C
- Beam Divergence: 1.4999999999999991 millirad
-
Description: High power and high stability CW, 520nm green lasers, have integrated the laser diode, fiber coupling optics, laser power supply, LD current and temperature control in ONE box. Its compact dimension and convenient functions, such as power adjustment,
- Wavelength Range: 520 nm
- Operating Temperature Range: 10 to 40 C
- Laser Output: Continuous Wave
- Laser Wavelength: Green
-
Supplier: Laserglow Technologies
Description: The LRS-0543 Series of Diode-Pumped Solid-State (DPSS) Lasers are ideal for applications requiring 543 nm laser light at power levels from 20 mW to over 2000 mW. This series is available in three levels of long-term output power stability and has a long operating lifetime at an
- Wavelength Range: 543 nm
- Laser Power: 20 to 1,500 milliwatts
- Operating Temperature Range: 10 to 35 C
- Beam Divergence: 1.4999999999999991 millirad
-
Supplier: Laserglow Technologies
Description: The LRS-0514 Series of Diode-Pumped Solid-State (DPSS) Lasers are ideal for applications requiring 10 mW to 30 mW of 514.5 nm laser light with a high level of long-term output power stability and long operating lifetime at an aggressively competitive cost. These lasers
- Wavelength Range: 514.5 nm
- Laser Power: 10 to 30 milliwatts
- Operating Temperature Range: 10 to 35 C
- Beam Divergence: 1.4999999999999991 millirad
-
Supplier: Research Electro-Optics, Inc.
Description: For over 20 years, REO optimized optics and unique laser designs enable the highest quality, most reliable and broadest line of Helium Neon laser available. These include 633 nm Red (standard and high power models), 543 nm Green, 594 nm Yellow, 612 nm Orange, 1.15, 1.52
- Wavelength Range: 632.8 nm
- Laser Power: 30 milliwatts
- Laser Type: Helium Neon Lasers
- Features: Polarized Output
-
Supplier: World Star Tech
Description: UCL Series Cross-Hair Laser modules are fully self-contained with integrated laser driver circuit, surface polished glass aspherical lens optics, laser diode and cross-line generator. Unique properties include a perfectly straight cross, compact anodized aluminum body, fine
- Wavelength Range: 520 nm
- Laser Power: 3.5 milliwatts
- CDRH Classification: Class II
- Laser Wavelength: Green
-
Supplier: Edmund Optics Inc.
Description: Modulatable up to 10kHz Compact Size with Integrated Single Unit Design High Brightness with up to 15mW of Output Power These diode-pumped solid state Fixed Focus Green Laser Modules are available with output powers ranging from 0.9 - 15mW. The turn-key design with integrated
- Wavelength Range: 532 nm
- Laser Power: 0.9 milliwatts
- Operating Current Range: 5 milliamps
- Operating Temperature Range: 15 to 35 C
-
Supplier: Edmund Optics Inc.
Description: Modulatable up to 10kHz Compact Size with Integrated Single Unit Design High Brightness with up to 15mW of Output Power These diode-pumped solid state Fixed Focus Green Laser Modules are available with output powers ranging from 0.9 - 15mW. The turn-key design with integrated
- Wavelength Range: 532 nm
- Laser Power: 15 milliwatts
- Operating Current Range: 5 milliamps
- Operating Temperature Range: 15 to 35 C
-
Supplier: Research Electro-Optics, Inc.
Description: Infrared or our Multi-Line and Frequency/Intensity Stabilized lasers. GREEN HELIUM-NEON LASERSREO™s green HeNe laser line provides TEM00 multi-mode structures at 543 nm. All lasers are available in either linear or random polarization. REO™s patented polarization
- Wavelength Range: 543 to 612 nm
- Laser Power: 0.5 to 2 milliwatts
- Laser Wavelength: Green, Orange, Yellow
- Laser Type: Helium Neon Lasers
-
Supplier: MECCO
Description: Laser engraving highly reflective or thermal-sensitive materials can be challenging. These materials include glass, silicone, ceramic, and thin plastics and metals. Moreover, most "cold" laser solutions lack the power needed for fast marking. MECCO's 20W SmartMark® Green
- Laser Output Power: 20 watts
- Diameter: 160.00000000000003 to 255.00000000000003 mm
- Focal Length: 177 to 300.00000000000006 mm
- Marking Area Length: 4.3 inch
-
Supplier: AMS Technologies Ltd.
Description: Ultrafast Fiber lasers, including picosecond lasers, femtosecond lasers and Supercontinuum sources are the focus of AMS Technologies. These ultrafast fiber lasers provide incredibly high peak power and ultrashort pulse duration, which combine to provide access to
- Wavelength Range: 400 to 2,000 nm
- Laser Power: 25 to 50,000 milliwatts
- Laser Wavelength: Blue, Green, Infrared, Orange, Red, Violet, Yellow
- Laser Type: Fiber Lasers
-
Supplier: Electro Optical Components, Inc.
Description: The 532nm and 1064nm Sub-nanosecond Lasers (Microchip Lasers) are based on a passively Q-switched DPSS laser with pulse length of only a few hundred picoseconds. The high pulse energy and excellent beam quality make them an ideal source for industrial and scientific
- Wavelength Range: 532 to 1,032 nm
- Laser Power: 40 to 200 milliwatts
- Laser Wavelength: Green, Infrared
- Laser Output: Pulsed, Q-Switched
-
Supplier: AMS Technologies Ltd.
Description: AMS Technologies' high power CO2 and excimer lasers offer an unbeatable combination of laser performance, reliability, customer support and value . Our breadth of experience in industrial and academic applications for these lasers is unrivalled. In addition, we provide
- Wavelength Range: 193 to 10,700 nm
- Laser Power: 2 to 300,000 milliwatts
- Beam Divergence: 3.000000000000002 to 5.000000000000009 millirad
- Pulse Length: 100 ns
-
Description: High power and high stability CW, 520nm green lasers, are made features with ultra compact design, long lifetime, cost-effectiveness and easy operation. They are widely used in measurement, communication, spectrum analysis.
- Wavelength Range: 520 nm
- Laser Power: 5,000 to 7,000 milliwatts
- Operating Voltage: 100 to 240 volts
- Operating Temperature Range: 10 to 35 C
-
Supplier: Shimadzu Corporation
Description: This is a single mode, low-noise laser, for in-product use, with optical noise reduced through single longitudinal mode control. This laser represents further miniaturization of the HK-5601 solid-state blue laser/HK-5606 solid-state green laser. In addition to its
- Wavelength Range: 473 to 532 nm
- Laser Power: 0.5 to 1 milliwatts
- Beam Area: 1.2 mm²
- Operating Voltage: 4.9 to 5.3 volts
-
Description: The laser module is optional internal or external power supply and made features of uniform power density, high straightness and good stability line beam. The user can choose from red, green, or blue wavelengths depending on the application and material to be inspected. PGL-L
- Wavelength Range: 405 nm
- Laser Power: 1 to 100 milliwatts
- Operating Temperature Range: 10 to 45 C
- Laser Wavelength: Blue, Green, Orange, Red, Yellow
-
Supplier: World Star Tech
Description: Overview of PLT3 510 Laser Diode PLT3 510 is a high-performance green laser diode developed by OSRAM. It emits at a wavelength of 520 nm, delivering a continuous optical output power of 10 mW at a case temperature of 25°C. Housed in a miniaturized TO-38 ICut package, this
- Wavelength Range: 520 nm
- Laser Power: 10 milliwatts
- Operating Temperature Range: 60 C
- Laser Wavelength: Green
-
Supplier: Newport MKS
Description: The N-LGP-393 Green HeNe Laser generates a 500:1 linearly polarized output of 1.5 mW (minimum) at 543 nm. Longitudinal mode spacing is approximately 320 MHz with the spectral bandwidth being approximately 1630 MHz (FWHM). Utilizing enhanced designs and superior optical components these
- Wavelength Range: 543.5 nm
- Laser Power: 1.5 milliwatts
- Operating Voltage: 120 to 240 volts
- CDRH Classification: Class IIIa
-
Supplier: Lumentum Operations, LLC
Description: The Lumentum 1100 Series red helium-neon laser products offer low noise, high power stability, and long life for the most demanding applications.With more than 1.5 million units sold, Lumentum lasers are the industry standard for many advanced system designs. Lumentum
- Wavelength Range: 632.8 nm
- Laser Power: 0.5 to 22.5 milliwatts
- Beam Area: 0.48 to 0.81 mm²
- Operating Voltage: 1,350 to 3,800 volts
-
Supplier: Research Electro-Optics, Inc.
Description: For over 20 years, REO optimized optics and unique laser designs enable the highest quality, most reliable and broadest line of Helium Neon laser available. These include 633 nm Red (standard and high power models), 543 nm Green, 594 nm Yellow, 612 nm Orange, 1.15, 1.52
- Wavelength Range: 633 nm
- Laser Power: 0.5 to 30 milliwatts
- Laser Type: Helium Neon Lasers
- Features: Polarized Output
-
Supplier: Lumentum Operations, LLC
Description: The Lumentum 098 and 1000 series red helium-neon laser products offer low noise, high power stability, and long life for the most demanding applications. With millions of units sold, Lumentum lasers are the industry standard for many advanced system designs. Lumentum
- Wavelength Range: 632.8 nm
- Laser Power: 0.5 to 2.5 milliwatts
- Beam Area: 0.48 to 0.75 mm²
- Operating Voltage: 1,000 to 1,400 volts
-
Supplier: Research Electro-Optics, Inc.
Description: For over 20 years, REO optimized optics and unique laser designs enable the highest quality, most reliable and broadest line of Helium Neon laser available. These include 633 nm Red (standard and high power models), 543 nm Green, 594 nm Yellow, 612 nm Orange, 1.15, 1.52
- Wavelength Range: 632.8 nm
- Laser Power: 1.2 to 1.5 milliwatts
- Laser Type: Helium Neon Lasers
- Features: Polarized Output
-
Supplier: ProPhotonix, Ltd.
Description: SANYO has launched a ‘Low-Noise’ laser module in their popular DLX range of 532nm DPSS TEC laser modules. With an output power of 10mW and RMS noise level of 0.5%, the DLX-9756-11 green laser module is designed specifically for the most critically demanding bio-medical
- Wavelength Range: 532 nm
- Laser Power: 5 milliwatts
- Operating Voltage: 3.5 volts
- Operating Current Range: 200 to 400 milliamps
-
Supplier: Lumentum Operations, LLC
Description: footprint of your machine. The PicoBlade system consists of a laser head, an electronic controller and a closed-loop water chiller. The optical components are contained in a hermetically-sealed and temperature-stabilized housing giving the laser its robustness and ensuring excellent
- Wavelength Range: 355 to 1,064 nm
- Operating Voltage: 100 to 240 volts
- CDRH Classification: Class IV
- Laser Wavelength: Green, Infrared, Ultraviolet
-
Supplier: Newport MKS
Description: from 0.5 mW to 2.0 mW. The power supply is included with the green HeNe laser head. HeNe Laser Mounting ULM Series cylindrical laser mounts attach to 340-RC and 370-RC rod clamps and provide a convenient way to attach these HeNe lasers to Newport stages, tables, or
- Lamp / Output Power: 0.0005 watts
-
Supplier: Newport MKS
Description: power supply is included. 543 nm Output Power from 0.5 mW to 2.0 mW We offer green HeNe lasers with output power levels ranging from 0.5 mW to 2.0 mW. The power supply is included with the green HeNe laser head. HeNe Laser Mounting ULM Series cylindrical
- Lamp / Output Power: 0.001 watts
-
Supplier: DigiKey
Description: HIGH POWER GREEN LASER MODULE
- Wavelength Range: 515 nm
- Laser Power: 400 milliwatts
- Operating Voltage: 4 to 6 volts
- Operating Current Range: 1,500 milliamps
-
Supplier: Edmund Optics Inc.
Description: Performance StingRay™ Laser Diode Modules are available in a range of wavelengths from the visible to NIR. Due to the human eye being highly sensitivity to green light, the green laser diode module provides sharp contrast, especially on red objects. Note: For CDRH
- Wavelength Range: 640 nm
- Laser Power: 5 milliwatts
- Operating Voltage: 5 to 24 volts
- Operating Temperature Range: -10 to 50 C
Find Suppliers by Category Top
Featured Products Top
-
blue, green, and infrared OSRAM laser diodes. Osram blue laser diodes are available in single mode and multi-mode. Single mode green lasers have a high operating temperature range of up to 85°C without any active cooling required, unlike frequency-doubled lasers. Single (read more)
Browse Lasers Datasheets for World Star Tech -
HL67203HD LASER DIODE HL67203HD is a high power (1.3W) 670nm laser diode operating at high efficiency opening up applications in skin treatment and photo (read more)
Browse Diode Lasers Datasheets for World Star Tech -
High-power laser systems require precise pulse control, low optical loss, and reliable operation under high-energy conditions. Engineers need Q-switch components that can support high repetition frequency while maintaining stable performance. Crystal RTP Q-switch crystals deliver (read more)
Browse Laser Optics, Heads, and Beam Delivery Components Datasheets for CRYSTECH, Inc. -
Power 405 nm 400 mW Violet Laser Diode HL40213MG is a single-mode high power violet laser diode by Ushio available in a compact 5.6 mm CAN package. HL40213MG boasts the industry’s highest optical power of 400 mW in the 405 nm (read more)
Browse Diode Lasers Datasheets for World Star Tech -
WLD-100-685 laser diode has Single Mode. WLD-100-685 is ideal for measurement applications applications demanding reliable operations with a long lifetime and stable output power. Features Good FFP Performance High Power High Efficiency 5.6 mm (read more)
Browse Diode Lasers Datasheets for World Star Tech -
From UV solid-state lasers to CO? laser systems, modern laser applications require Q-switches capable of delivering fast switching, stable pulse generation, and reliable operation under high optical power. CASTECH Acousto-Optic Q-Switches (read more)
Browse Laser Processing Equipment Datasheets for CASTECH, Inc. -
PLT5 520B Data Sheet Download PLT5 520B is a Osram Green Laser Diode (read more)
Browse Lasers Datasheets for World Star Tech -
diode has Single Mode. WLD-100-685 is ideal for measurement applications applications demanding reliable operations with a long lifetime and stable output power. WLD-100-685 is a high power 685 nm laser diode with key features and applications as follows: CW to high power (read more)
Browse Lasers Datasheets for World Star Tech -
-line generator. Green Cross-line Laser Modules project perfectly straight cross-hair are strongly recommended for industrial alignment applications that require high visibility. Our standard cross-line lasers have a fan angle of 25 deg. Fan angles of 5, 10 and 45 degree (read more)
Browse Alignment Lasers Datasheets for World Star Tech -
reliable performance across demanding environmental conditions With excellent electro-optic performance, broad wavelength compatibility, and high-power laser capability, RTP Q-switches are an ideal solution for next-generation pulsed laser and photonics systems. Contact us to discuss customized RTP Q-switch solutions for your laser application. (read more)
Browse Laser Optics, Heads, and Beam Delivery Components Datasheets for CRYSTECH, Inc.
Conduct Research Top
-
DPSS
Diode Pumped Solid State (DPSS) lasers are a variation of the well known ruby, Nd:YAG, or other type of optically pumped crystal based laser where a high power IR laser diode or array of laser diodes provides the excitation instead of a flashlamp or other intense light source. Note that many DPSS
-
A Microfluidic System for Biological Particle Enrichment Using Contactless Dielectrophoresis
arisen, including density. gradient-based centrifugation or filtration,2 fluorescent. and magnetic activated cell sorting, cell surface. markers,3 and laser tweezers.4 Although each. of these techniques is unique in its inherent advantages. and disadvantages, all are forced to compromise. between high
More Information Top
-
High average power quasi-CW single-mode green and UV fiber lasers
Development of high power green lasers has raised interest for a variety of applications based on its wavelength advantages along with the recent increase in obtainable power levels.
-
SM green fiber laser operating in CW and QCW regimes and producing over 550W of average output power
Development of high power green lasers has raised interest for a variety of applications based on its wavelength advantages along with the recent increase in obtainable power levels.
-
Development of a highly stable Yb:YAG thin disk pulsed green laser for high power Ti:sapphire based amplifier at 100 kHz repetition rate
An output power of a high power green laser using an Nd:YAG crystal is limited due to the thermal distortion effects of the YAG crystal.
-
Continuous-wave blue and green TEM00 mode solid state lasers: state-of-the-art and applications (Invited Paper)
In 2004, the total worldwide market for cw green and blue TEM00 mode solid state laser was about 180 million US$ (Table 3), with 65% of the revenue generated by medium-to- high power green lasers (1-18W).
-
165W high stability green laser based on composite ceramic Nd:YAG crystal
A high power green laser also has been used for medical treatment such as laser clinical vaporization .
-
High electro-to-optical efficiency 180 W Q-switched 532 nm laser with a pulsewidth of 70 ns
To best of our knowledge, this is the highest electrical-to- optical efficiency of the high power green lasers with above 100 W output power, ever reported.
-
Phase mismatch compensation of second harmonic generation with controlling boundary temperature of type-II KTP crystal in high-power green laser
Phase mismatch compensation of second harmonic generation with controlling boundary temperature of type-II KTP crystal in high power green laser .
-
The influence of KTP"s thermal effects on the stabilization of a high-power diode-side-pumped all-solid-state QCW intracavity-frequency-doubled Nd:YAG las...
All solid-state high power green laser sources, including continuous wave (CW) and high repetition rate operation, have wide application foreground of colored laser display, optical spectrum instruments, material working and isotope dissociation.
-
100-watt fiber-based green laser with near diffraction-limited beam quality
An air-cooled, light-weight, fiber-based, high power green laser has been prototyped.
-
Nonlinear Optics and Solid-State Lasers
J.Q. Yao et al., “ High power green laser by intracavity frequency doubling with KTP crystal”, The international congress on optical science engineering, Hamburg, Germany, Sept 1988 17.
Indicates content that may require registration and/or purchase.