Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: South-Tek Systems, LLC
Description: Delivers 99.99% pure nitrogen ensuring shiny and burr-free edges Supplies dry, clean, low dew point nitrogen Provides a reliable source of nitrogen for daily consumption Provides high-purity assist and purge gas Serves multiple lasers Stores volume for spikes in demand, refills in low demand
- Output Flow Rate: 1,284.784000000001 SLM
- Outlet Pressure: 4,350 psi
- Generator Type: Nitrogen
-
Supplier: Shenzhen KESD Technology Co., Ltd.
Description: Product Function: · Static elimination and particle control · Overall Length:200mm · Input power supply voltage: DC24V · Working distance:100-300mm(with compressed air supply):30-80mm(without compressed air supply) · Decay time:≤0.2s(in 30mm distance) · Ion balance: Automatic ion
- Input Voltage: 12-24 VDC
- Ionizer type: Ionizer Bar
-
Supplier: Siemens Energy Sector
Description: suitable for 50 Hz / 60 Hz Compact design High efficiency up to 98.5% Minimized generator length Low total weight Vacuum pressure impregnated stator core and winding (GVPI) Easy to adapt to the requirements for Oil & Gas business Available as generator – gearbox - package
-
-
Supplier: FUJIKURA COMPOSITES Inc.
Description: Features High pressure range.(Max setting pressure: 4.2Mpa [609.16psi]) Connecting outlet port is the best to recover exhaust gas/liquid. Cracking pressure’s setting is done before delivering. Applications Machine Tools:Milling machine, NC lathe, laser processing machine
- Valve Size: 0.125 to 0.25 inch
- Pressure Rating: 986.25050762894 psi
- Flow (Cv): 13 to 19
- Number of Ports/Ways: 2
-
Supplier: Siemens Energy Sector
Description: 2 pole generators are customized for the use on gas and steam turbines. SGen-100A-2p series generators are available with different types of cooling systems: TEWAC (totally enclosed water-to-air cooling), CACA (closed air-to-air cooling) or DAC (direct air
-
Supplier: South-Tek Systems, LLC
Description: Built-in, user friendly PLC with 3.5" color touchscreen Auto-off when cylinder fill is complete Manual start/stop capability Attached fill stand with 2,4 or 6 high pressure leads and stability straps Fill alternate size cylinders up to 2200 psig or 3000 psig Integrated, low
- Outlet Pressure: 2,200 to 3,000 psi
- Generator Type: Nitrogen
-
Supplier: Whitman Controls, LLC
Description: The Whitman Controls P100G High Accuracy Low Pressure Environment Pressure switches are ideal in light pressure applications where precision of setpoint must be high and repeatability low. These switches are commonly used in natural gas well heads, natural gas
- Switch Point Range: 0.1 to 15 psi
- Operating Temperature: -65 to 190 F
- Switched Current: 5 amps
- Pressure Measurement: Absolute
-
Supplier: FUJIKURA COMPOSITES Inc.
Description: treatment: Pure water production, pure water recycling. Gas generator related: Compressor, compact pressure vessel, various gas generator etc. Others: Oxygen capsule, gasoline measuring instrument, forklift etc.
- Valve Size: 0.25 to 0.5 inch
- Pressure Rating: 2,900.73678714394 psi
- Flow (Cv): 0.5 to 1.5
- Number of Ports/Ways: 2
-
Supplier: Chicago Pneumatic and Pneumatech
Description: generators. The most cost effective, long-term solution to provide nitrogen is installing an on-site gas generator. The Pneumatech nitrogen and oxygen generator uses PSA (Pressure Swing Adsorption) technology for the separation process. The Pneumatech nitrogen
- Output Flow Rate: 1,430.16 SLM
- Generator Type: Nitrogen
-
Supplier: jbj Techniques Limited
Description: GALI air starters are designed for starting internal combustion engines and gas turbines. Despite their compact size and lightweight construction, they deliver exceptional power, offering high torque, rapid starting speed, low air consumption, and minimal maintenance
- Required Torque: 48.67256637168141 to 471.976401179941 Ft-lbs
- Maximum Air Pressure: 435.1131 to 580.1508 psi
- Rated Free Speed (output): 0 to 4,000 rpm
- Weight: 14.553 to 74.97 lbs
-
Supplier: Gast Group
Description: like laboratory applications. In addition, these units offer high flow, pulse free air - making them ideal for demanding industrial applications requiring consistent air pressure and air flow. Wear items are easy to replace, which allows for a long service life and
- Mechanical: Compression / Pressure Service, Reciprocating Piston
- Application: General Purpose / Industrial
- Configuration: Vacuum Pump System / Station
-
Supplier: FUJIKURA COMPOSITES Inc.
Description: Features High precision cracking performance, high sealability. Deflector cap controls direction of blow-out when it reliefs. In exposure use environment , FRC reduce the invasion of foreign substance into valve . Cracking pressure’s setting is done before delivering.
- Valve Size: 0.125 to 0.75 inch
- Pressure Rating: 234.959679758659 psi
- Flow (Cv): 13 to 29
- Number of Ports/Ways: 2
-
Supplier: Gast Group
Description: These rugged compressors offer oil-less operation to ensure the discharge air remains free of contamination from lubricants. They produce minimal noise and offer high flow, pulse free air - making it ideal for dry sprinkler systems. Wear items are easy to replace, which allows
- Mechanical: Compression / Pressure Service, Reciprocating Piston
- Application: General Purpose / Industrial
- Configuration: Individual Vacuum Pump
-
Supplier: Radwell International
Description: 2.2 CFM OPEN FLOW VENTURI SINGLE STAGE VACUUM GENERATOR 1/4 FPT VACUUM PORT, 27 IN/HG MAX VACUUM PRESSURE, 30-3/4 MAX PSI, 3.5 CFM AIR CONSUMPTION & 8.18" LENGTH X 1.66" WIDE X 1.66" HIGH. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: FIPA Inc.
Description: Handling of dense and porous workpieces Within the supply pressure of 58 - 116 psi, the ejector works at 50.76 psi with same high performance Energy saving increases along with the difference between supply pressure and operating pressure Electronic vacuum and blow-off
- Venturi: Venturi Air Jet
-
Supplier: Advanced Gas Technologies
Description: 10 SCFH (0.25 m³/hr) to 200,000 SCFH (5200 m³/hr) Nitrogen discharge pressures to 180 psig without booster compressors High pressure systems to 20,000 psig (1,360 bar) available Touch screen controllers with the following capabilities: oxygen analyzer air in
- Output Flow Rate: 4.720000000000009 to 94,399.9999999999 SLM
- Outlet Pressure: 170 to 180 psi
- Features & Approvals: Compressor Included
- Generator Type: Nitrogen
-
Supplier: Advanced Gas Technologies
Description: Oxygen Generators Advanced Gas Technologies Inc. offers a full range of PSA and VPSA oxygen generators that range in flow capacities from less than 1 m³/hour (40 SCFH) to large tonnage oxygen plants for high volume applications. PSA Oxygen Generators FAST Return on
- Output Flow Rate: 18.88000000000001 to 1,888.000000000001 SLM
- Outlet Pressure: 75 psi
- Features & Approvals: Compressor Included
- Generator Type: Oxygen
-
Supplier: Gast Group
Description: Tanks systems that can be designed to make small pumps do big jobs are a natural extension of the Gast line. Offers oil-less operation to ensure the discharge air remains free of contamination from lubricants. They produce minimal noise and offer high flow, pulse free air -
- Mechanical: Compression / Pressure Service, Reciprocating Piston
- Application: General Purpose / Industrial
- Configuration: Vacuum Pump System / Station
-
Supplier: MAXPRO Technologies, Inc.
Description: nitrogen Features Available for plant air or nitrogen drive Nitrogen drive units include: high pressure regulator with gauge gas supply pressure switch to stop booster when supply bottle pressure is too low dry air spool modification on the booster for
- Bore Size - LP Inlet: 0.25 inch
- Bore Size - HP Outlet: 0.25 inch
- Fluid Compatibility: Gas
- Technology Type: Pneumatic
-
Supplier: Linde North America, Inc.
Description: Eliminate high-pressure nitrogen cylinders from your facility and generate a continuous source of high purity nitrogen gas from a compressed air supply.
- Output Flow Rate: 0.4999999999999995 to 30.00000000000014 SLM
- Generator Type: Nitrogen
-
Supplier: Central Marine Diesel
Description: . This unit features a Perkins 6.6L in-line 6-cylinder diesel engine, turbocharged cooling, direct injection for increased fuel efficiency, low heat rejection and quicker starts, brushless generator end, cool flow radiator w/ fan guards, muffler, automatic voltage regulation, high
- Wattage: 150,000 watts
- Voltage: 120 V, 240 V
- Fuel Type: Diesel
- Features: Other
-
Supplier: Edwards Vacuum
Description: The model EO50/60 is a compact, fast warm-up air-cooled diffusion pump supplied complete with high integrity inlet Co-Seal, flange clamping ring and optional baffle. The jet assembly is removable for easy cleaning. It meets the need for a low-cost, high vacuum pump for use in
- Pumping Speed: 57.20976008881164 to 148.3216002302524 CFM
- Motor Power: 0.335055096225705 HP
- Type: AC Single Phase
- Application: Analytical / Scientific, General Purpose / Industrial, Medical / Laboratory
-
Supplier: Caterpillar Oil & Gas
Description: thermocouples Air cleaner restriction sensors(2), Intake manifold temperature sensor Lubricating oil temperature sensor Fuel filter differential pressure sensors PL1000 STARTING SYSTEM Redundant start with selector switch (air-electric, air-air,
- Volt-Ampere: 799,000 to 974,000 VA
- Applications: Industrial
- Portability: Permanent
-
Description: Pressure-vacuum pumps C-KLR Volume flow 80 to 140 m³hr 47.1 to 82.4 cfm High efficiency, dry and contact-free compression claw pressure vacuum pumps with capacities ranging from 80 to 140 m³/hr (47.1 to 82.4 cfm). Vacuum up to - 0.6 bar and pressure up to + 1.0 bar. Low
- Pumping Speed: 47.1 to 82.4 CFM
- Mechanical: Claw, Compression / Pressure Service
- Configuration: Individual Vacuum Pump
-
Supplier: MAXPRO Technologies, Inc.
Description: nitrogen Features Available for plant air or nitrogen drive Nitrogen drive units include: high pressure regulator with gauge gas supply pressure switch to stop booster when supply bottle pressure is too low dry air spool modification on the booster for
- Bore Size - LP Inlet: 0.25 inch
- Bore Size - HP Outlet: 0.25 inch
- Fluid Compatibility: Gas
- Technology Type: Pneumatic
-
Supplier: Universal Air & Gas Products Corp.
Description: modified to your department's need and specifications. In most cases, a standard 1/2 ton pickup truck is capable of pulling the MAT800. UAPC's MAT 800 unit offers a unique approach to on site high pressure breathing air. All units are designed by UAPC's in house engineering
- Discharge / Operating Pressure: 3,000 to 6,000 psi
- Power Source: Diesel, Gasoline, Hydraulic
- Features: Explosion Proof, Integral Cooler, Integral Dryer
- Mounting: Portable, Trailer / Truck
-
Supplier: Caterpillar Oil & Gas
Description: button (located in Electronic Instrument Panel) Safety shutoff protection for oil pressure and water temperature, over speed protection GENERAL Vibration damper and guard Paint, Caterpillar Yellow engine with black rails. Lifting eyes 3512C Optional Equipment AIR INLET SYSTEM
- Volt-Ampere: 1,938,000 to 2,125,000 VA
- Applications: Industrial
- Portability: Permanent
-
Supplier: Caterpillar Oil & Gas
Description: button (located in Electronic Instrument Panel) Safety shutoff protection for oil pressure and water temperature, over speed protection GENERAL Vibration damper and guard Paint, Caterpillar Yellow engine with black rails. Lifting eyes 3516C Optional Equipment AIR INLET SYSTEM
- Volt-Ampere: 2,039,000 to 2,304,000 VA
- Applications: Industrial
- Portability: Permanent
-
Supplier: Caterpillar Oil & Gas
Description: pressure at engine inlet below danger level – Low fresh water pressure in LT circuit – Low starting air pressure – Low control air pressure engine/shutdown air pressure – Low fuel pressure at engine inlet Switches for: – High lube
- Volt-Ampere: 3,200,000 VA
- Applications: Industrial
- Portability: Permanent
-
Supplier: Central Air Compressor Co.
Description: The Model NA14-80 is the most popular nitrogen generator for commercial truck tire applications - inflates an average truck tire in less then three minutes The Model NA21 is the largest generator - producing more nitrogen per hour than any other standard system - high valume
- Generator Type: Nitrogen
-
Supplier: Central Air Compressor Co.
Description: generators use regular compressed air to deliver a continuous supply of high purity Nitrogen - offering a cost effective and reliable alternative to the use of cylinder or liquid Nitrogen across a wide range of applications. Guaranteed Performance Reliable performance based on
- Generator Type: Nitrogen
-
Supplier: GENERON
Description: Pressure equipment and Nitrogen Bottle Back-up Systems when needed. PRIMARY AIR COMPRESSION AND INSTRUMENT AIR SYSTEMS This product offering stemmed from the requirement of providing High Quality Engineered Compression packages to meet the stringent demands of its
- Features & Approvals: Compressor Included
- Generator Type: Nitrogen
-
Description: vacuum and compressed air capacities to suit individual applications: Version /1: standard vacuum and pressure capacity. Version /2: maximum compressed air capacity. Version /3: maximum vacuum capacity High efficiency and silent operation. Sound cover allows a ducted
- Pumping Speed: 9.2 to 94.1 CFM
- Mechanical: Compression / Pressure Service, Rotary Vane
- Lubrication Style: Dry / Oil-less
- Configuration: Individual Vacuum Pump
-
Supplier: GENERON
Description: support continuous operation and a dedicated Vacuum Brower to regenerate the absorber. The VPSA process is more energy efficient due to the inherent continuous process and the primary reason this technology is selected for large scale high volume low pressure oxygen requirements. VPSA
- Features & Approvals: Compressor Included
- Generator Type: Oxygen
-
Supplier: Caterpillar Electric Power
Description: mechanical and electrical design. High efficiency CAT EMCP4.3 Control Panel The EMCP controller features the reliability and durability you have come to expect from your Cat equipment. EMCP4.3 is a scalable control platform designed to ensure reliable generator set operation, providing
- Wattage: 750,000 watts
- Frequency: 60 Hz
- Fuel Type: Natural Gas
- Portability: Permanent
Find Suppliers by Category Top
Featured Products Top
-
Air Generator is an ultra high purity air generator system that is capable of continuous delivery of up to 20 standard liters per minute (SLPM), 30 pounds per square inch (PSI) of dry, contaminant-free air. The ZAG is a powerful stand-alone unit, so there is no need for you to worry about an (read more)
Browse Gas Generation Equipment Datasheets for Environics, Inc. -
High Performance Carbon Brush Blocks for Large Hydrogen-Cooled Turbine Generators We supply professional carbon brush blocks and matched brush holder components dedicated to large hydrogen-cooled turbine generators, serving power generation enterprises for equipment (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
specifically designed for use in the construction of low, medium and high voltage electrical devices and components. Electrical insulation materials made by ELANTAS have a high quality standard and excellent insulation properties, significantly (read more)
Browse Electrical and Electronic Resins Datasheets for ELANTAS North America LLC -
cup delivers superior vibration isolation, reducing structure-borne noise from generator operation 3/8" spacer block maintains installed height and sets proper air gap for seismic code compliance Springs are easily accessed for replacement if generator load configurations change Hot dipped galvanized housings available for rooftop, coastal, or high-humidity installations (read more)
Browse Datasheets for Isotech, Inc. -
cup delivers superior vibration isolation, reducing structure-borne noise from generator operation 3/8" spacer block maintains installed height and sets proper air gap for seismic code compliance Springs are easily accessed for replacement if generator load configurations change Hot dipped galvanized housings available for rooftop, coastal, or high-humidity installations (read more)
Browse Vibration Isolators and Machine Mounts Datasheets for Isotech, Inc. -
Engineered for Compact High-Pressure Systems Built to EN857 1SC standard, this hose combines high pressure capability with a reduced outer diameter, making it suitable for hydraulic systems where space efficiency and flexibility are essential (read more)
Browse Industrial Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd. -
fractional horsepower systems to large industrial chillers and screw compressors. The hermetic terminal seals are built to withstand high-pressure and high-power operating environments while maintaining reliable electrical isolation and sealing integrity. Multiple feedthroughs can also be (read more)
Browse Feedthroughs Datasheets for Douglas Electrical Components -
Engineers face challenges in steam and compressed air systems, including maintaining set pressure, fast overpressure relief, and seamless integration with piping (read more)
Browse Control Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
The 8MPP2 low-pressure sensor utilizes Sensata’s field-proven automotive Micro-Electro-Mechanical-Systems (MEMS) technology that outputs fully conditioned pressure values via the digital I²C bus. The 8MPP2 features best-in-class performance including high accuracy, low power (read more)
Browse Pressure Sensors Datasheets for Sensata Technologies -
increase of pressure. By adjusting the top screw, the downward pressure on the diaphragm can be increased, requiring more pressure in the upper chamber to maintain equilibrium. In this way, the outlet pressure of the regulator is controlled. Single-stage pressure regulator High (read more)
Browse Pressure Regulators Datasheets for Shenzhen Jewellok Technology Co., Ltd.
Conduct Research Top
-
Nitrogen Generator - Low & High Pressure
ISC's Nitrogen Generators take a stream of compressed air, and transform it into highly concentrated nitrogen for any application.
-
MSilica Nanoparticles Treated by Cold Atmospheric-Pressure Plasmas Improve the Dielectric Performance of Organic-Inorganic Nanocomposites
Microfluidic mixing using contactless dielectrophoresis. The first experimental evidence of mixing enhancement in a microfluidic system using. contactless dielectrophoresis (cDEP) is presented in this work. Pressure-driven flow of. deionized water containing 0.5 mm beads was mixed in various
-
A Microfluidic System for Biological Particle Enrichment Using Contactless Dielectrophoresis
through the. main channel. High-frequency electric fields were provided. by a wideband, high-power amplifier and transformer combination. (Amp-Line Corp., Oakland Gardens, NY), and signal. generation was accomplished using a function generator. (GFG-3015; GW Instek, Taipei, Taiwan). Numerical Modeling
More Information Top
-
CONTRACTS AWARDED AIRCRAFT SYSTEMS
For EF2000, a high pressure air generator is fitted for missile seeker cooling.
-
HORNET CRL FLIGHT TESTS COMPLETED
The CRL is claimed to be the only launcher capable of taking a rear‐facing BOL chaff dispenser and the Dowty high pressure air generator .
-
SWIG SET FOR FIRST FIRINGS
Dowty Weapon Systems has been awarded a #2 million contract to supply high pressure air generators (HiPPAG) for the SWIG upgrade.
-
Characterization of the mechanical behavior of intrapulmonary percussive ventilation
The airflow supplied by the high pressure air generator causes a piston to move back and forth inside the PhasitronR DuoTM , producing a supplementary airflow entrance from a side port.
-
AIRBORNE SYSTEMS
UK company Dowty Weapon Systems provided intiial units of its high pressure pure air generator (HIPPAG) to the USA in 1987 which led to flight trials on a CF‐18 in 1989.
-
HI‐PPAG CHOSEN AS GKN WARRIOR COOLER
DOWTY'S Hi‐PPAG 100 high pressure pure air generator has been selected as the cooling source for the Pilkington PE Osprey sight in the turret of...
-
Advanced Infra-Red Linescanners For Tactical Air Reconnaissance In The 1990S-An Overview
High Pressure Pure Air Generator .
-
Raytheon teams with Ultra to pursue US Navy's MPBR requirement
The companies (as they were then) integrated the first HiPPAG (Ultra's High Pressure Pure Air Generator ) system onto US Navy F-18 and AV-8 aircraft launchers in 1994 to provide cryogenic cooling for AIM-9M Sidewinder missiles.
-
Cirrus SA
The Cirrus range of high - pressure air generators GECD H6, H8 and H9 provides rates from 14 to 55 m3/h.
-
Ultra Electronics Holdings Air and Land Systems
Business: This division supplies compact High Pressure Pure Air Generators ; (HiPPAG) for applications in aircraft, ships and vehicles.
Indicates content that may require registration and/or purchase.